Bipolar (BJT) Transistor PNP 100V 1A 2W Through Hole TO-220
TRANS PNP 100V 1A TO220
BIPOLAR TRANSISTOR; TRANSISTOR POLARITY:DUAL N/P CHANNEL; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 497-2588-5-ND | TIP30C | 16478305 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | PNP |