Radwell International Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| (50 PACK) FERRULE WITH PLASTIC SLEEVE, YELLOW, 4AWG, 25.0MM2, ONE WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| (EACH) FERRULE WITH PLASTIC SLEEVE, YELLOW, 4AWG, 25.0MM2, ONE WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| (HDC HQM TOLU 1PG21). FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE / PK OF 10) PLUG AND SOCKET CONNECTOR HOUSING; SERIES:STANDARD 0.093"; NO. OF POSITIONS:2; PITCH SPACING:6.3MM; FOR USE WITH:1190, 1380 14. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), CONNECTOR BACKSHELL, SOLDER PLUG JUNCTION BACKSHELL, MINI D RIBBON 101XX-3000VE PLUG CONNECTORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), JE150351052 10114-3000PC=14/MDR/ RC/PLUG/SOLDER/30MIN . FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), JUNCTION SHELL, GLASS FILLED POLYESTER; ACCESSORY TYPE:SOLDER PLUG JUNCTION BACKSHELL; FOR USE WITH:14 POSITION CONNECTOR; CONNECTOR SHELL SIZE:-; CABLE EXIT ANGLE:180; CONNECTOR BODY MATERIAL:PET (POLYESTER), GLASS FILLED BODY ROHS... | |
| (PRICE/EACH), MICRO D SUB CONNECTOR, RIGHT ANGLE, 102 SERIES, RECEPTACLE, 20 CONTACTS, THROUGH HOLE, PCB MOUNT, CURRENT RATING: 500MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), MICRO D SUB CONNECTOR, STRAIGHT, 102 SERIES, RECEPTACLE, 20, THROUGH HOLE, PCB MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), MINI D RIBBON CONNECTOR, PLUG, 20 POSITION, IDC/IDT; NO. OF CONTACTS:20CONTACTS; GENDER:PLUG; PRODUCT RANGE:101 SERIES; CONTACT TERMINATION TYPE:IDC / IDT; CONNECTOR MOUNTING:CABLE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT:. | |
| (PRICE/EACH), MINI D-SUB CONN, RCPT, 40POS, PANEL; NO. OF CONTACTS:40CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:102 SERIES; CONTACT TERMINATION TYPE:IDC / IDT; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE... | |
| (PRICE/PACK OF 10) CONTACT, SOCKET, 18AWG, CRIMP, PRODUCT RANGE:HAN E SERIES, CONTACT GENDER:SOCKET, WIRE SIZE AWG MAX:18AWG, WIRE SIZE AWG MIN:18AWG, CONTACT TERMINATION TYPE:CRIMP, CURRENT RATING:16A, CONTACT MATERIAL:COPPER ALLOY ROHS... | |
| 0.157" (3.99MM) SNAP RIVET 0.138" ~ 0.177" (3.51MM ~ 4.50MM) GRIP RANGE NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| 033-0101-0001. FREE 2 YEAR RADWELL WARRANTY | |
| 1" 316SS TURNED BACK NIPPLE FOR FLOATING FLANGES. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4 FEMALE NPT EUROPEAN HIGH FLOW PNEUMATIC HOSE CONNECTOR STEEL ZINC-PLATED, 1/4" BODY DIAM. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4 NPT HYDRAULIC HOSE MALE PIPE THREAD COUPLER 21,750 PSI, 1.56 GPM, 116 HOSE SIZE, SERIES 116. FREE 2 YEAR RADWELL WARRANTY | |
| 18 PT 18 E/B E (S/R). FREE 2 YEAR RADWELL WARRANTY | |
| 3 POSITION WIRE TO BOARD TERMINAL BLOCK VERTICAL WITH BOARD 0.197" (5.00MM) THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY | |
| 3M Components 10350 | |
| 4 POSITION CIRCULAR CONNECTOR RECEPTACLE, MALE PINS, M12-4 SHELL, SOLDER GOLD . FREE 2 YEAR RADWELL WARRANTY | |
| AC RECEPTACLE, 2 PIN NON-POLARIZED, 15A, 125 VAC, MOUNTING FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, 0.005MM, SCALE/K-COU FOR LINEAR SCALES, 5S. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, BNC TEE ADAPTER, PL. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER,10MM TO 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTOR, RJ45, CAT6, PANEL; IN LINE CONNECTOR A:RJ45; IN LINE CONNECTOR B:RJ45; CONNECTOR TYPE:ADAPTOR, IN-LINE; PRODUCT RANGE:HAR-PORT SERIES; CONVERT FROM GENDER:JACK; CONVERT FROM POSITIONS:8WAYS; CONVERT TO GENDER:JACK; CONVERT ROHS COMPLIANT:... | |
| AMP Components 06BSS-1 | |
| AMPHENOL Electrical Products 10-101987-103 | |
| AMPHENOL RF Components 000-29100 | |
| AMPHENOL, CONNECTOR PLUG W/SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| BINDER Components 09 0306 00 03 | |
| BINDER Components 09-4224-00-04 | |
| BLANKING PIECE, PG29, WITH O-RING, PLUG MATERIAL:METAL, THREAD SIZE - IMPERIAL:PG29, THREAD SIZE - METRIC:-, EXTERNAL DIAMETER:-, PRODUCT RANGE:-, ACCESSORY TYPE:BLANKING PIECE, FOR USE WITH:PG29 HAN HOODS AND HOUSINGS ROHS... | |
| BLANKING PIECE, WITH O-RING, WRENCH SIZE: 30, SIZE: PG21, MATERIAL: METAL, FOR USE WITH ROUND CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| BOLT CONNECTOR, D-RING ANCHORAGE, 95 MM X 95MM X 71MM, 1/2 IN UNC THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| BREAKAWAY HEADER, 16 POSITION, 2.54 MM PITCH, 2 ROW, 8.08MM MATING HEIGHT, GOLD, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| BULKHEAD ADAPTER, UHF JACK-UHF JACK, CONVERT FROM COAX TYPE:UHF, CONVERT FROM GENDER:JACK, CONVERT TO COAX TYPE:UHF, CONVERT TO GENDER:JACK, ADAPTER BODY STYLE:STRAIGHT BULKHEAD ADAPTER, IMPEDANCE:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. | |
| BULKHEAD HOUSING, SIZE 16B, METAL; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HAN 16B HOO. FREE 2 YEAR RADWELL WARRANTY | |
| BULKHEAD HOUSING, SIZE 16B, METAL; PRODUCT RANGE:HAN EMC/B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HAN 16B HOODS AND INSERTS; LOCKING TYPE:2 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS... | |
| BULKHEAD HOUSING, SIZE 24B, METAL; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:24B; FOR USE WITH:HAN 24B HOO. FREE 2 YEAR RADWELL WARRANTY | |
| BULKHEAD HOUSING, SIZE 3 A, ANGLED, SINGLE LOCKING LEVER, STEEL, POWDER-COATED, -40 TO +125 DEGREE C, IP44/65/67, HAN 3A-HBMA-L. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE FEMALE CONNECTOR, 6-8MM, 5 CONTACTS, SILVER PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, <15 NM TIGHTENING TORQUE, SIZE: PG 21, METAL, -40 TO +130 DEGREES C, IP68. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, METAL, WRENCH SIZE: 22, 7-10.5 MM CLAMPING RANGE, -40 TO +130 DEGREES C, IP68, (UNI-DICHT-VERSCHRAU BUNG PG 11, 7-10,5MM). FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, PG 29, CLAMPING RANGE: 24 - 28MM, METAL, IP68, WRENCH SIZE 40. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, PG16, METAL, 9.5MM, M50, CLAMPING RANGE: 32-38MM, BRASS, POLYMIDE, IP68, IP69. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, PG21, METAL, 15.5MM; PRODUCT RANGE:-; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:PG21; CABLE GLAND MATERIAL:METAL; GLAND COLOUR:WHITE; CABLE DIAMETER MIN:11.5MM; CABLE DIAMETER MAX:15.5MM; IP / NEMA RATING:IP68; | |
| CABLE MOUNT CONNECTOR, MINIATURE, 680 SERIES, 7 AMP, 250 V, 3 CONTACTS, FEMALE, STRAIGHT, M16 THREAD, SCREW LOCK, CABLE MOUNT, -40 TO +85 DEGREES C, IP40. FREE 2 YEAR RADWELL... | |
| CENTRONICS, MINI D RIBBON CONNECTOR, PLUG, 26 POSITION, SOLDER CUP, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CABLE SEAL, 17MM TO 28MM; PRODUCT RANGE:-; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:PG29; CABLE GLAND MATERIAL:METAL; GLAND COLOUR:-; CABLE DIAMETER MIN:17MM; CABLE DIAMETER MAX:28MM; IP / NEMA... | |
| CIRCULAR CONNECTOR, 712 SERIES, RECEPTACLE, 4, PIN, SOLDER, PANEL MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, 723 SERIES, CABLE MOUNT RECEPTACLE, STRAIGHT, 19 CONTACTS, SOLDER SOCKET, THREADED, 3 AMP, 60 V, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, RCPT, 7POS, CABLE, PRODUCT RANGE:723 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED, CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2... | |
| CIRCULAR MIL SPEC CONNECTOR . FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR MIL SPEC CONNECTOR ER 3C 3#16S SKT PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR MIL SPEC CONNECTOR, 20 PT 20 E/B. FREE 2 YEAR RADWELL WARRANTY | |
| CLAMP, INDUSTRIAL CIRCULAR MIL SPEC TOOLS, HARDWARE & ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY | |
| CLOSED FLANGE HOUSING, SIZE 10A, METAL; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:SURFACE MOUNT; RECTANGULAR SHELL SIZE:10A; FOR USE WITH:HAN 10A. FREE 2 YEAR RADWELL WARRANTY | |
| CLOSED FLANGE HOUSING, SIZE 16B, METAL; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:SURFACE MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HAN 16B HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY... | |
| COAXIAL CABLE ASSEMBLY, TNC STRAIGHT PLUG TO TNC STRAIGHT PLUG, CABLE IMPEDENCE: 50 OHMS, 6 GHZ MAX, SHIELDED, MALE TO MALE PLUG, 36 INCH CABLE LENGTH, BLACK. FREE 2 YEAR... | |
| CODING PIN, HAN-MODULAR SERIES CONNECTOR; ACCESSORY TYPE:CODING PIN; FOR USE WITH:HAN MODULAR HOODS/HOUSINGS WITH 2 INSERTS/2 FRAMES; PRODUCT RANGE:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY | |
| CODING SYSTEM, HAN-MODULAR CONNECTOR; ACCESSORY TYPE:CODING SYSTEM; FOR USE WITH:HAN-MODULAR CONNECTORS; PRODUCT RANGE:- ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY | |
| CONN HDR 28POS 0.1 TIN PCB . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION LINK W/SPRING, CLIP S/S. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION MODULE, FOR SIGNAL TOWER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR / HOSE BARB, SERIES 320, EUROPEAN HIGH FLOW, 1/4 INCH BODY DIAMETER, 1/2 INCH HOSE ID, STEEL ZINC-PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR / HOSE, SERIES 310, 1/4 INCH FEMALE NPT, INDUSTRIAL, 1/4 INCH BODY DIAMETER, STEEL ZINC PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR / HOSE, SERIES 315, 1/4 MALE NPT, 1/4 INCH BODY DIAMETER, ASIAN PNEUMATIC, STEEL ZINC-PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 100AMP 125V FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 16POS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 3PC. LUG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 64POSITION 2ROW FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 96POSITION 3ROW. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ACCESSORY, BULKHEAD HOUSING, SIZE 16A, METAL, BULKHEAD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ACCESSORY, HINGED FRAME, 4 HAN MODULAR 16B MODULES ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR AL-45. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BACKSHELL 36PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BACKSHELL, HOOD, STANDARD HAN CONNECTOR, 24B SHELL SIZE, 90 DEGREE CABLE EXIT ANGLE, METAL BODY, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BACKSHELL, HOOD, STANDARD HAN CONNECTORS, 24B, 90 , METAL BODY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BACKSHELL, HOUSING, STANDARD HAN CONNECTORS, 10A, METAL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BASE, HAN B SERIES, LOW PROFILE, SIZE 16B, METAL, BULKHEAD MOUNT CONNECTOR, 16B RECTANGULAR SHELL SIZE, FOR USE WITH HAN 16B HOO. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BASE, HEAVY DUTY, LOW PROFILE, HAN B SERIES, BULKHEAD MOUNT, 10B, HAN 10B HOODS & INSERTS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BASE, HEAVY DUTY, LOW PROFILE, HAN B SERIES, BULKHEAD MOUNT, 24B, HAN 24B HOODS & INSERTS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BLOCK ,CAT5E ,110V, SOLD 10/PAK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BLOCK, 110C-5CB, 5 PAIR, FOR 22-26 AWG CONDUCTORS ONTO 110 WIRING BLOCKS, CAT5E, 10/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BLOCK, 110C-5CB, 5 PAIR, FOR 22-26 AWG CONDUCTORS ONTO 110 WIRING BLOCKS, CAT5E, 110V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BOARD, EURO, 96 POSITION , 3 ROW, DIN 41612 CONNECTORS 96P TYPE C FEMALE CLOSED SLDR LUG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE, DISPLAY PORT TO DVI ADAPTER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CARD EDGE 36POS WIRE HOLE DUAL READ OUT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CLAMP STYLE, 3/8IN, ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CRIMP CONTACT 6AMP DIN-POWER 100/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR D-SUB. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR DIN-41612 96POSITION FEMALE SOLDER ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR DIN-POWER 48POSITION FEMALE STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR DIN-POWER TYPE E 48CONTACT 3ROW STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR EZ-RJ45 SHIELDED CAT5E EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FEMALE 38PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FEMALE-FEMALE-MALE T SERIES 15. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FLANGE GASKET 8 SHELL SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HEADER, SEK 18, 2.54 MM PITCH, 14 POSITION, 2 ROWS, SHROUDED, STRAIGHT, SOLDER TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOOD TOP ENTRY ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOOD W/ADAPTER ASSEMBLY HAN 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOOD, SIDE ENTRY, SIZE 10B, PRODUCT RANGE: HAN B SERIES, CABLE EXIT ANGLE: 90, CONNECTOR BODY MATERIAL: ALUMINIUM FOR USE WITH: HAN 10B INSERT. FREE 2 YEAR RADWELL WARRANTY... | |
| CONNECTOR HOUSING, BULKHEAD, HAN B SERIES, SINGLE LEVER LOCKING, STANDARD HOOD, SIZE 24B, RAL 7037 (DUST GREY), NBR SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOUSING, HAN SIZE 24 B, LOW DESIGN, LONGITUDINAL TEMPLE LOCK, IP 65, HAN 24 B-AGG-LB. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR IDC JACK 8POS W/CLEAR DRESSING BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT, 16 B, 6 CONTACTS, MALE, 35 AMP, 690 VAC, 6 KV, 1.2 NM TORQUE, POLYCARBONATE MATERIAL, SCREW TERMINATION, -40 TO +125 DEGREES C, (HAN 6HSB-M-S). FREE 2 YEAR... | |
| CONNECTOR INSERT, 6 CONTACTS, SIZE HAN-COMPACT, 40 AMP, 690 V, FEMALE, 1.5-6 MM CROSS SECTION, CRIMP TERMINATION, -40 TO +125 DEGREE C, HAN Q 4/2-F. FREE 2 YEAR RADWELL WARRANTY... | |
| CONNECTOR INSERT, HAN E SERIES, HEAVY DUTY, 24 POSITION + PE SIGNAL, 25 PIN, 2 ROW, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT, HAN-MODULAR DD SERIES, HEAVY DUTY, PIN MODULE, LESS CONTACTS, 12 PIN/2 ROW CONFIGURATION, POWER PLUG, ROHS COMPLIANT, ORDER CRIMP CONTACTS SEPARATELY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT, HEAVY DUTY, 16 A RATING, 16+PE SIGNAL, HAN E SERIES, 16 B CASE SIZE, 16-SOCKET, ROHS COMPLIANT, SCREW PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT, HEAVY DUTY, 4 CONTACTS, SIZE: 3A, 10 AMP, 3 + PE SIGNAL, SCREW PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT, HEAVY DUTY, HAN A SERIES, RECEPTACLE, SCREW TERMINATION, FEMALE, 3 A SIZE, 4 CONTACTS, 10 AMP, 600V, (AKA: HAN-4A-F). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT, HEAVY DUTY, HAN A SERIES, SIZE 3 A, MALE, 4 CONTACTS, 10AMP, 230V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT, HEAVY DUTY/HAN E SERIES, MALE, 6+PE SIGNAL, SIZE 6B, 6 PIN, 16 AMP, 500 V/6 KV, SCREW TERMINATION W/WIRE PROTECTION, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT IP 20 GIGALINK RJ45. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT, WIRE TO WIRE, HAN 6B HOOD, M20 CABLE GLAND & HAN 6E, 6POS+PE INSERT, HAN-KIT SERIES . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR LOCK CABLE CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR MALE/FEMALE SERIAL 25PIN TO CAT5. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG 24POLE FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RACK/PANEL CRIMP PANEL MOUNT 38POS RECT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR REDUCTION SLEEVE, CIRCULAR, ER 8 TO 16 . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SCREW TERMINAL, MALE, INSERT, 16 CONTACTS, HAN A, 250V, 16AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SCREW, 3-3/16 INCH LENGTH, 1/2 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR STD D-SUB PLUG 9PIN CRIMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 40 PIN, IDC RECEPTACLE, FOR USE WITH 80 CONDUCTOR RIBBON CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 96 POSITION, 3 ROW FEMALE, DIN 41612 CONNECTORS DIN SIGNAL TYC/R SHROUD PR-IN A11.5. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 96 POSITION, 3 ROW, DIN 41612 CONNECTORS 96P MALE RA TYPE C 2.54MM STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, CIRCULAR, CRIMP TERMINATION, 8 AWG, MALE PIN, 46 AMP, FOR USE WITH SAE AS50151. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, DIN, HEADER, MALE BLADE, 32 POS, 2 ROW, 5.08MM, PCB, RA, GOLD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, EN-RJ45 SHIELDED CAT5/5E, PRICE/EACH,**PRICE FOR ONE CONNECTOR**. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FFC/FPC, SURFACE MOUNT, 22 POSITION, 0.5 MM PITCH, VERTICAL CONTACTS, 50 V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HAN Q SERIES, RECEPTACLE, HEAVY DUTY CONTACT TYPE, SCREW SOCKET, SIZE 3A, 6 POSITION, 14 AWG, 15 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, 26 POS, 2 ROW, 2.54MM, LONG LATCH, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:26CONTACTS; GENDER:HEADER; PRODUCT RANGE:SEK STANDARD SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:- ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CONNECTOR, HEADER, 50 POS, 2 ROW, 2.54MM, LONG LATCH THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEAVY-DUTY, HAN SERIES, CABLE MOUNT, PLUG, 25 CONTACTS, PIN, 3 ROWS, 16 A CONN SHELL SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, JUNCTION SHELL, GLASS FILLED POLYESTER, SOLDER PLUG, 20 POSITION TWO PIECE BACKSHELL, BLACK 180' DEG., UNSHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, NON-SHIELDED, MINI-D, 50 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, PLUG, 96 WAY, PITCH SPACING 2.54 MM, NO. OF ROWS: 3 . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, POWER ENTRY, RECEPTACLE, 15 A, 125VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, RECTANGULAR POWER, PLUG, 6POS; PRODUCT RANGE:HAN ES SERIES; GENDER:PLUG; RECTANGULAR SHELL SIZE:6B; NO. OF CONTACTS:7CONTACTS; CURRENT RATING:16A; WIRE SIZE AWG MAX:14AWG; WIRE SIZE AWG MIN:26AWG; CONNECTOR SHELL SIZE:6B ;ROHS... | |
| CONNECTOR, RECTANGULAR, HAN INSERT PLUG, TYPE: HAN 10 E-STI-S, 10WAY, SCREW CONNECTION, E SERIES, GENDER PLUG, RECTANGULAR SHELL, SIZE 10B, 10 CONTACTS, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, RJ-45 / DUAL USB, RCP/RCP/RCP, 10 POS/4 POS/4 POS, SOLDER RIGHT ANGLE, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, RJ45, RCPT, 8P8C, 1PORT, CAT5, PORT CONFIGURATION: 1 X 1 PORT, IP65/IP67, CONNECTOR MOUNTING:CABLE MOUNT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, SERIES 310, 3/8 FEMALE NPT, INDUSTRIAL, PNEUMATIC HOSE, STEEL ZINC PLATED, 1/4 INCH BODY DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, SERIES 310, 3/8 MALE NPT, INDUSTRIAL PNEUMATIC HOSE, STEEL ZINC PLATED, 1/4 INCH BODY DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, SERIES 310, HOSE BARB, INDUSTRIAL,1/4 INCH BODY DIAMETER, 1/4 INCH HOSE ID, STEEL ZINC PLATED,. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, STD D SUB, RECEPTACLE, 9 POSITION; PRODUCT RANGE:D SUB STANDARD SERIES; D SUB SHELL SIZE:DE; GENDER:RECEPTACLE; NO. OF CONTACTS:9CONTACTS;. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, STRAIGHT,M16, IP67, FEMALE CABLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR/ ADAPTER, MALE TO FEMALE, 25 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNEECTORS 32POSITION 2ROW. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT DIN-POWER CRIMP TYPE D-E-F 6AMP 100/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT PINS, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT PINS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT, PIN, 16AWG, CRIMP; PRODUCT RANGE:HAN E SERIES; CONTACT GENDER:PIN; WIRE SIZE AWG MAX:16AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:16. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT, RJ45, PRODUCT RANGE:HAN D SERIES, CONTACT PLATING:SILVER PLATED CONTACTS,CONTACT MATERIAL:COPPER, CONTACT GENDER:PIN, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MIN:20AWG, WIRE SIZE AWG MAX:20AWG, SVHC:NO SVHC ,ROHS COMPLIANT: YES. FREE... | |
| CONTACT, SOCKET, 18AWG, CRIMP; PRODUCT RANGE:HAN D SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:18AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RAT. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, ONE WAY PLUG, 600 SERIES, MALE, HALF BRASS,-4 BODY X1/4 MP. FREE 2 YEAR RADWELL WARRANTY | |
| CRIMP CONTACT, PIN, 24-20AWG, 16AMP, MALE, GOLD PLATED, 0.5MM, HAN E SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CRIMP PIN 0, 5-1, 5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CRIMP PLUG, FOR RG-58/141/142A, CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CT CONNECTOR, CCA660, 1-5A, . FREE 2 YEAR RADWELL WARRANTY | |
| D SUB BACKSHELL, DE, 180 , METALLISED THERMOPLASTIC BODY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| D SUB CONNECTOR HOUSING, D SUB, D25, PLUG, 25, METAL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| D SUB CONNECTOR, 14 POSITION, RECEPTACLE, PANEL MOUNT, THROUGH HOLE, RIGHT ANGLE, SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| D SUB CONNECTOR, 2 AMP, 1 KV, 9 CONTACTS, FEMALE, FIXING FLANGE WITH FEED THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY | |
| D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:IDC / IDT; D SUB SHELL SIZE:DE; PRODUCT RANGE:IDC SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT MATERIAL:COPPER ALLOYROHS... | |
| D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; D SUB SHELL SIZE:DE; PRODUCT RANGE:D SUB STANDARD SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT TERMINATION TYPE:SOLDER ;ROHS COMPLIANT: YES. | |
| D SUB CONNECTOR, TIN & DIMPLE, D TIN AND DIMPLE, DA, PLUG, 15, METAL, IDC / IDT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| D SUB CONNECTOR, TIN & DIMPLE, D TIN AND DIMPLE, DC, PLUG, 37, METAL, IDC / IDT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| D SUB CONNECTOR, TIN & DIMPLE, D TIN AND DIMPLE, DC, RECEPTACLE, 37, METAL, IDC / IDT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB CONNECTOR, PLUG, 37 POSITION, STEEL BODY, COPPER ALLOY CONTACT PLATING. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB CONNECTOR, RCPT, 25POS, SOLDER; NO. OF CONTACTS:25CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DB; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2... | |
| D-SUB CONNECTOR, STANDARD, SOLDER 9-PIN, STRAIGHT, MALE, 2-ROWS, PLUG TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB SHAPED CONNECTOR, 50 POSITION, PLUG, MALE PINS, FREE HANGING, SOLDER CUP, REPLACES 10150-3000VE. FREE 2 YEAR RADWELL WARRANTY | |
| DANFOSS Electrical Products 060G0007 | |
| DATA TRANSMISSION INDUSTRIAL MODULAR CONNECTOR, HAN-MODULAR SERIES, SINGLE MODULE, FOR RJ45 CONNECTIVITY, MALE, PLOYCARBONATE, PEBBLE GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DC POWER CONNECTORS 2.5MM PCB JACK POWER JACK 6.3OD R/A SOLDER EYELET. FREE 2 YEAR RADWELL WARRANTY | |
| DC POWER CONNECTORS 2MM PCB JACK POWER JACK 6.3OD R/A SOLDER EYELETS. FREE 2 YEAR RADWELL WARRANTY | |
| DEUTSCH CONNECTORS Components 0460-010-2031 | |
| DEUTSCH CONNECTORS Components 0462-005-2031 | |
| DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; PRODUCT RANGE:TYPE Q SERIES; NO. OF CONTACTS:64CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; NO. | |
| DISCONTINED BY MANUFACTURER, HINGE FRAME, HAN MODULAR FRAME, 10 HOOD, FOR 3 MODULES, A-C, SIZE: 10 B, PRICED FOR 1 PIECE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/07/2022, CONNECTOR, DIN-41612, 32POSITION FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/18/2021, TERMINAL KIT,1 POLE,130 A,FOR 100-C60 TO C97 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADAPTER, PNEUMATIC, MALE FITTING, 1/4 BSPP, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS CONNECTOR, 9 PIN, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTT CONNECTOR,YELLOW, STRAIGHT, 12-10AWG, VINYL INSULATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR, D-SUB 2 PIECE BACKSHELL, 36 PIN, ROUND CABLE, UNSHIELDED, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR ELECTRICAL, 5 PIN M12, 4 WIRE, 2-1/2 INCH LEADS, CABLE ASSEMBLY WITH A MINIFAST PLUG TO UNTERMINATED END. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR HEADER, SURFACE MOUNT, 7 POSITION 0.049" (1.25MM),MALE BLADE,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR HOOD, .33MM WIDTH, W/CABLE CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR SENSOR HEAD, W/ BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 64 POSITION, 2 ROW, 2.54 MM PITCH, 2 AMP, FEMALE, STRAIGHT, GOLD OVER NICKEL CONTACT PLATING, THROUGH HOLE SOLDER MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 64 POSITION, 2 ROW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, ETHERNET CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTORS FOR SENSOR/ACTUATOR CABLE,5POLE, M12 PLUG,STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 660V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, D - RIBBON CONNECTOR, 103 SER9ES, BLACKSHELL, 20 WAY S, TRAIN RELIEF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRICAL SPRING CONNECTOR, INSULATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRICAL TAP CONNECTORS, 567, SELF-STRIPPING, 12-10 AWG, 4 MM2, 18-14 AWG, 0.75-1.5 MM2, FLAME RETARDANT, BROWN, (PRICE/PACK OF 100). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEADER CONNECTOR, 2145 SERIES, 15 POSITION, 1 ROW, 3.96MM PITCH, THROUGH HOLE MOUNTING STYLE, SOLDER PIN TERMINATION STYLE, STRAIGHT MOUNTING ANGLE, BRASS CONTACTS. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, HEADER CONNECTOR, CABLE MOUNT, PLUG, 24 CONTACTS, PIN/SKT, .145 PITCH, POLARIZED LCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INLET, 480 V, 20 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSERT WIRE WRAP TERMINATION, FEMALE, POLYCARBONATE, PEBBLE GREY, 10 AMP, 24B SIZE, 64 CONTACTS, 22 MM TERMINATION LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE ADAPTER, FIBER OPTIC TO 25 POSITION DSUB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, JOHNSON CONTROLS, 025-34415-000, 02534415000, DESC. LUGS/W CRATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, JUMPER BYPASS PLUG, XUSR, 25 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, JUMPER, SMART CONTROLLER EX-XFP, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, JUNCTION BOX, POLY, 1/2 INCH NPT ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KNOCKOUT PIN,3/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINI-D RIBBON CONNECTOR, PLUG, CENTER STRIP CONTACTS, 36POS, FREE HANGING, SOLDER CUP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTIPIN INLET, 5 AMP, 9 POLE, PN12 POLY, 9 CTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD CONNECTOR, CONNECTOR TYPE: WIRE-TO-BOARD, GENDER: FEMALE, NO. OF CONTACTS: 10, PITCH SPACING: 3.96MM, CONTACT TERMINATION: SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PN7C INLET, POLY, BLUE SIZE 1, IP, 66/67 5P 15A 50 V 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PN7C RECEPTACLE, POLY BLUE SIZE 1, IP, 66/67 5P 15 AMP, 50 VOLT, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROTECTIVE COVER, SIZE: 6 B, EASY LOCK, SINGLE LOCKING LEVER, FOR BULKHEAD MOUNTED HOUSINGS, FOR SURFACE MOUNTED HOUSINGS, THERMOPLASTIC, FOR USE WITH: HAN 6B SERIES HOODS AND... | |
| DISCONTINUED BY MANUFACTURER, RECEPTABLE, 15 AMP, 600V, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE COVER, SINGLE GANG, ROCKER SWITCH, STANDARD WALL PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, 12 PIN, 5 AMP, 600V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, 15 AMP, 600V, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, SURFACE MNT, STRAIGHT BLADE, 30AMP, 125/250VAC, 3POLE, NEMA SIZE 14-30R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT COLOR CAP, PUSHBUTTON ACCESSORY, WHITE COLOR CAP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT COLOR CAP, PUSHBUTTON ACCESSORY, YELLOW COLOR CAP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SLEEVE TRANSPARENT, 1.18 IN, 30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK TRANSMITTER, 4-20 MA OUTPUT, 3 TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK WITH HOUSING, 40 PT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 2 POLE, DOUBLE ROW . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL CONNECTOR END, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL HARDWARE, AND MOUNTING SCREWS, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL LUGS, COPPER FRAME, UL/CSA, USED WITH 100-D140 / 100-D180 / 193 EC_F / 193EE_F, SAME AS: 100-DL180 (PKG OF 3). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WAGO 0903 89671, D-SUB MODULE, 37 PIN FEMALE, 37 POINT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,MODULAR ADAPTER CONNECTOR JACK, 8PDC, CAT 5 SHEILDED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,RETAINE R KIT . FREE 2 YEAR RADWELL WARRANTY | |
| DOWEL PIN,1/4X3/4,316 STAINLESS STEEL,10PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE PLATE, PLASTIC, IVORY, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| DUST CAP / COVER, SIZE 3A, PROTECTION COVER, HARTING HAN A SERIES SIZE 3A HOUSINGS, METAL BODY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| EACH, NM CABLE CONNECTOR, 3/8" TRADE SIZE, 1/2" KNOCKOUT. FREE 2 YEAR RADWELL WARRANTY | |
| ELBOW, FLEXIBLE, 90° DRAIN, 2" QWIK ELL, 50MM. FREE 2 YEAR RADWELL WARRANTY | |
| ELBOW, HIGH PRESSURE, 100000 PSI, 1/4 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROFUSION COUPLING, 4IN IPS, ASTM D2513/F1055. FREE 2 YEAR RADWELL WARRANTY | |
| EMT CONDUIT BODY, COMBO LLR RIGID, 1/2", ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| EPIC CONNECTORS Electrical Products 10.0030.00 | |
| EXTRACTION TOOL, FOR HAN D CONTACTS; FOR USE HAN D SERIES CONTACTS; PRODUCT RANGE:HAN D SERIES; SVHC:NO SVHC (15-JAN-2018) ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY | |
| FEED THROUGH CONN, RJ45 JACK, 8POS, CAT5, 8 POSITIONS. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CABLE CONNECTOR, 7 CONTACTS, 3.0-6.0 MM, IP40, M16, UNSHIELDED, SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CABLE CONNECTOR, CABLE OUTLET, 6 - 8 MM, . FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CONNECTOR, BS12, 12POLE. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE PLUG, 125A, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| FFC CONNECTOR, 20 POSTION, .5MM PITCH, DUAL CONTACTS, RIGHT ANGLE SMD. FREE 2 YEAR RADWELL WARRANTY | |
| FFC, FPC CONNECTOR, 14 POSITION, BOTTOM CONTACTS, SLIDE LOCK, 1.00MM SURFACE MOUNT, RIGHT ANGLE, . FREE 2 YEAR RADWELL WARRANTY | |
| FITTED PLUGGABLE CONNECTOR; 5-POLE,MALE,M12 PLUG, STRAIGHT, A-CODED; SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| FLEXIBLE METAL CONDUIT (FMC) SCREW-IN CONNECTORS, CONDUIT TRADE SIZE: 1/2'' PRODUCT LENGTH (IN.): 1 IN, MATERIAL: STEEL, 50/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| FP BOX ON/OFF, MONOLITHIC 9-BIT INVERTER, NINE INVERTING BUFFER GATES WITH SINGLE INPUT AND OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| GOLD RING 4AWG 5/16INCH 2PAIR. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING PLUG, 20AMP, 125V, 2POLE, 3WIRE, ROUND PLUG, COMMERCIAL GRADE. FREE 2 YEAR RADWELL WARRANTY | |
| GUIDE BUSHING, FOR USE WITH HAN HOODS/HOUSINGS, WITH ONE INSERT, ONE FRAME PRODUCT RANGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| GUIDE PIN, CONNECTOR ACCESSORY, HAN INDUSTRIAL CONNECTORS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| HAN E QUICK-LOCK MODULE, FEMALE, HEAVY DUTY MODULE, SINGLE MODULE, 6-POSITION, CONDUCTOR CROSS-SECTION: 0.5-2.5MM2, HAN-MODULAR SERIES, 16 AMP RATED CURRENT, 500 V RATED VOLTAGE, 6 KV, 6-CONTACTS, FOR STRANDED WIRE... | |
| HAN INSERT, RECEPTACLE, 10WAY, CRIMP; PRODUCT RANGE:HAN EE SERIES; NO. OF CONTACTS:-; RECTANGULAR SHELL SIZE:6B; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; CURRENT RATING:16A; WIRE SIZE AWG... | |
| HAN KIT 3A W/3/8 NPT ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| HAN MODULE, RECEPTACLE, 8 POSITION, CRIMP; PRODUCT RANGE:HAN EE SERIES; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:RECEPTACLE; NO. OF CONTACTS:8CONTACTS;. FREE 2 YEAR RADWELL WARRANTY | |
| HAN-QUINTAX MODULE, PLUG, 4WAY, CRIMP; PRODUCT RANGE:HAN-MODULAR SERIES; GENDER:RECEPTACLE; RECTANGULAR SHELL SIZE:-; HEAVY DUTY CONTACT TYPE:CRIMP SO. FREE 2 YEAR RADWELL WARRANTY | |
| HAN-QUINTAX MODULE, RECEPTACLE, 16-35 MM, FEMALE, AXIAL SCREW TERMINATION, 2 CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| HARDWARE KIT, SPARE PART, COMPONENT. FREE 2 YEAR RADWELL WARRANTY | |
| HARTING , 09 45 195 1100, 09451951100, MODULAR CONNECTOR, PUSH/PULL, SHIELDED PLUG, CATEGORY 5, 4 DATA CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| HARTING , 09 45 295 1130, 09451951130, RECEPTACLE/CONNECTOR , CATEGORY 5, 8P, METAL. FREE 2 YEAR RADWELL WARRANTY | |
| HARTING Components 09 00 000 5221 | |
| HARTING Components 09 14 003 2701 | |
| HARTING Components 09 14 004 3141 | |
| HARTING Components 09 14 012 3001 | |
| HARTING Components 09 14 016 0303 | |
| HARTING Components 09 20 004 2711 | |
| HARTING Components 09 20 032 0301 | |
| HARTING Components 09 30 006 0318 | |
| HARTING Components 09 30 032 0301 | |
| HARTING Components 09 33 006 2702 | |
| HARTING Components 09 45 151 1100 | |
| HARTING Components 09-30-532-0422 | |
| HARTING Components 0912 005 3001 | |
| HARTING Components 0920 010 2612 | |
| HARTING Components 0931 006 2701 | |
| HARTING Components 0933 006 2701 | |
| HARTING Components 0933 010 2701 | |
| HARTING Components 0933 016 2701 | |
| HARTING Components 0933 024 2601 | |
| HARTING Components 0933 024 2616 | |
| HARTING Components 09330062601+19300061 540 | |
| HARTING Electrical Products 09 33 010 2601 | |
| HARTING Electrical Products 0933 006 2601 | |
| HARTING, 09-200-10-1440, 09200101440, TOP ENTRY HOOD, SIZE 10A, METAL; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:180 ; ALUMINIUM BODY; FOR USE WITH:HAN 10A INSER. FREE 2 YEAR RADWELL WARRANTY | |
| HARTING, 09200320301, HAN A BASE PANEL, 2 LEVER, BULKHEAD MOUNTED HOUSING, HAN-EASY LOCK, 32A, HAN 32A HOODS & INSERTS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| HEADER CONNECTOR,PCB MOUNT,RECEPT,8 CONTACTS,PIN,0.2 PITCH,PC TAIL TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| HEADERS & WIRE HOUSINGS, 15POS, 3.96MM PITCH, TOP ENTRY, TIN . FREE 2 YEAR RADWELL WARRANTY | |
| HEADERS & WIRE HOUSINGS, 80POS, 2 ROW, 2.54MM, THRU HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR HOOD, PG21 SIDE ENTRY, 2 PEGS, HIGH PROFILE, HAN B SERIES, 90 , 10B ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR INSERT, 10+PE SIGNAL, HAN E SERIES, 11, 2, RECEPTACLE, 10B, SOCKET ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR INSERT, 12+PE, 12 CONTACTS, 2 ROW, HAN MODULAR DD SERIES, HAN QUICK LOCK, PUSH LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR INSERT, 24+PE, LESS CONTACTS, HAN DD SERIES, 25, 6, PLUG, 6B ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR INSERT, 46+PE, LESS CONTACTS, HAN EE SERIES, PLUG, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR INSERT, 6+PE SIGNAL, HAN HSB SERIES, RECEPTACLE, 16B, SOCKET, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR INSERT, 6+PE, LESS CONTACTS, HAN E SERIES, 7, 2, PLUG, 6B ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR INSERT, 64+PE, LESS CONTACTS, HAN D SERIES, 65, 4, RECEPTACLE, SIGNAL, 24B ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR INSERT, 72+PE, LESS CONTACTS, HAN DD SERIES, 73, 6, RECEPTACLE, THERMOCOUPLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR INSERT, CRIMP TERMINATION, FEMALE, 32 CONTACTS, 500 V, 16 AMP, SIZE 16 B, POLYCARBONATE (PC), RAL 7032 (PEBBLE GREY), -40 TO +125 DEGREE C. FREE 2 YEAR... | |
| HEAVY DUTY CONNECTOR INSERT, HAN DD SERIES, 108+PE, 250 V, 10 A, 24B, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR INSERT, HAN PNEUMATIC MODULE, HAN-MODULAR SERIES 2 & 1, PLUG, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR INSERT, HAN Q SERIES, RECEPTACLE, 5/0+PE POWER-SIGNAL, LESS CONTACTS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR INSERT, PIN MODULE, LESS CONTACTS, HAN-MODULAR C SERIES, 3, 1, PLUG ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR INSERT, SOCKET MODULE, LESS CONTACTS, HAN-MODULAR C SERIES, 3, 1, RECEPTACLE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR, 4/2+PE POWER-SIGNAL, HAN-COM SERIES, INSERT, 7 CONTACTS, 16B, PLUG, SCREW PIN. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR, BASE, BULKHEAD MOUNT, ALUMINUM BODY, 2 LEVER, 10B. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR, HAN A SERIES, 16 AMP, 600 V, 10+PE SIGNAL, 10 CONTACTS, FEMALE, 0.75-2.5 MM CROSS SECTION, SCREW TERMINATION, POLYCARBONATE MATERIAL, -40 TO+125 DEGREE C, HAN 10A-BU-S. FREE... | |
| HEAVY DUTY CONNECTOR, HAN COM SERIES, INSERT, 8 CONTACTS, 24B, RECEPTACLE, SCREW SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR, HAN E SERIES, CABLE MOUNT, RECEPTACLE, 6 CONTACTS, SOCKET, 2 ROWS. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR, HAN Q SERIES, POWER-SIGNAL, HAN Q, INSERT, 5+PE CONTACTS, 3A, PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR, HEAVY-DUTY HAN SERIES, INSERT, 25+PE CONTACTS, 16A, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR, LOW PROFILE, BASE, BULKHEAD MOUNT, ALUMINIUM BODY, 1 LEVER, 6B. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR, MODULE, PLUG, 5POS, 16A; PRODUCT RANGE:HAN-MODULAR E SERIES; HEAVY DUTY CONNECTOR TYPE:MODULE; NO. OF CONTACTS:5 CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:16A... | |
| HEAVY DUTY CONNECTOR, SIZE 32 B, DOUBLE LOCKING LEVER, BULKHEAD MOUNTED, POLYCARBONATE/ STAINLESS STEEL MATERIAL, -40 TO +125 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD, LOW CONSTRUCTION, DOUBLE LOCKING LEVER, POLYCARBONATE, DUST GREY, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:2 LEVER ROHS COMPLIANT: YES. FREE... | |
| HEAVY DUTY HOUSING, 3A, 1 LEVER, BULKHEAD MOUNT, VERTICAL, TOP ENTRY, ZINC BODY, BASE, HAN EMV SERIES, IP44, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY INSERT, PLUG, 17 POS; PRODUCT RANGE:HAN E SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:17 CONTACTS; RECTANGULAR SHELL SIZE:16B; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT... | |
| HEAVY DUTY INSERT, PLUG, 1POS, 2.5MM2; PRODUCT RANGE:HAN D COAX SERIES; NO. OF CONTACTS:1CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; CURRENT RATING:10A ROHS... | |
| HEAVY DUTY INSERT, PLUG, 8POS, 2.5MM2; PRODUCT RANGE:HAN HV ES SERIES; NO. OF CONTACTS:8CONTACTS; RECTANGULAR SHELL SIZE:16B; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CAGE CLAMP PIN; CURRENT RATING:16A; WIRE SIZE AWG MAX:-; | |
| HEAVY DUTY INSERT, SIZE 10 B, 10 CONTACTS, 16 AMP, 600 V, CAGE-CLAMP TERMINATION, FEMALE, 0.14-2.5 MM CROSS SECTION, 26-14 AWG, 9-11 MM STRIPPING LENGTH, -40 TO +125 DEGREE C. | |
| HEAVY DUTY MODULE, RCPT, 6POS, 0.14MM2; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:6CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; CURRENT RATING:16A ROHS COMPLIANT: YES. | |
| HEAVY DUTY POWER CONNECTOR, HAN D SERIES, SIZE 16 B, 40 CONTACTS, FEMALE, 10 AMP, 250 V, 4 KV, 0.14-2.5 MM CROSS SECTION, -40 TO +125 DEGREES C, (HAN D... | |
| HEAVY DUTY POWER CONNECTOR, RECTANGULAR HAN INSERT, FEM, 46 POSITION CRIMP, CABLE MOUNT, 4 ROWS, POLYCARBONATE. FREE 2 YEAR RADWELL WARRANTY | |
| HINGED FRAME, FOR 2 MODULES, FOR 6B FEMALE INSERTS, -40 TO +125 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| HINGED FRAME, FOR 4 MODULES, 16 HOOD, SIZE 16 B, UP TO 500 MATING CYCLES, -40 TO +125 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| HINGED FRAME, HAN MODULAR FRAME, 10 HOOD, FOR 3 MODULES, A-C, SIZE: 10 B, SINGLE HINGE. FREE 2 YEAR RADWELL WARRANTY | |
| HINGED FRAME, HAN-MODULAR, 24B, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| HOOD COUPLER, 16B, TOP ENTRY, ALUMINIUM, PG29; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL... | |
| HOOD, HAN 6B, HIGH TOP ENTRY, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR... | |
| HOOD, SIZE: 3 A, SINGLE LOCKING LEVER, SIDE ENTRY, 1X PG 11, MATERIAL (HOOD/HOUSING): ZINC DIE-CAST, POWDER-COATED, RAL 7037 (DUST GREY), DEGREE OF PROTECTION: IP44, IP65 / IP67, WITH SEAL... | |
| HOOD/SHELL. FREE 2 YEAR RADWELL WARRANTY | |
| HOSE BARB ASIAN PNEUMATIC HOSE CONNECTOR STEEL ZINC-PLATED, 1/4" BODY DIAM, 3/8" HOSE ID. FREE 2 YEAR RADWELL WARRANTY | |
| HOSE BARB EUROPEAN HIGH FLOW PNEUMATIC HOSE CONNECTOR STEEL ZINC-PLATED, 1/4" BODY DIAM, 3/8" HOSE ID. FREE 2 YEAR RADWELL WARRANTY | |
| HOSE END (PERM) R7, 45 DEG.F.SAE37SWIVEL. FREE 2 YEAR RADWELL WARRANTY | |
| HOSE END(PERM) R7, STR.F. SAE37 SWIVEL. FREE 2 YEAR RADWELL WARRANTY | |
| HSTRNGTH SPLITBOLT CONNECTOR 1000-500. FREE 2 YEAR RADWELL WARRANTY | |
| IC SOCKET, 8POS, 2.54 MM, 5.0 MM ROW SPACING, DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IDC RIBBON CABLE CONNECTOR, 20 POSITION, 2.54 MM, DIP HEADER CONNECTOR, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| IEC CONNECTOR FILTER, 115/250 VAC, 50/60 HZ, 1 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| ILSCO Electrical Products 750MCM-3/0 | |
| ILSCO Electrical Products AS-2/0 | |
| INDUSTRIAL CONNECTOR INSERT, 40 MALE CONTACTS, CRIMP TERMINATION, SIZE 16B, 250V 10AMP RATING, POLYCARBONATE PLASTIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL CONNECTOR INSERT, HAN HV E SERIES, 16 AMP, 600-830 V, SCREW TERMINATION, MALE GENDER PLUG, SIZE: 16 B, 8 CONTACTS, POLYCARBONATE MATERIAL, COLOUR: PEBBLE GREY (RAL 7032), -40 TO... | |
| INSERT, FEMALE, 24WAY, HAN E AV SERIES, 25-CONTACTS, 24B SHELL SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| INSERT, FEMALE, WITHOUT CONTACTS, HDC HQ 4/2 FC, 40 AMP, 690V AC, NUMBER OF POSITIONS:6, SIZE HQ, TERMINATION STYLE:CRIMP. FREE 2 YEAR RADWELL WARRANTY | |
| INSERT, HAN-QUICK LOCK, 16 AMP, 230/400 VAC, 4 KV, 5PIN MALE, SIZE 3A, POLYCARBONATE CASING, SILVER PLATED COPPER ALLOY CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| INSERT, RECTANGULAR, HAN, FEMALE, 6WAY SCREW, PRODUCT RANGE HAN E SERIES, GENDER RECEPTACLE, RECTANGULAR SHELL SIZE:6B; NO. OF CONTACTS:7CONTACTS; HEAVY D. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED FERRULE, 14AWG, 500/PK. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED FORKED CABLE TERMINAL,W/SOLDERED SEAM,YELLOW,FLAT HOLE C5,4.0-6.0MM. FREE 2 YEAR RADWELL WARRANTY | |
| JUNCTION SHELL, GLASS FILLED POLYESTER, SOLDER PLUG, JUNCTION BACKSHELL, FOR USE WITH 50 POSITION, CABLE EXIT ANGLE 180, CONNECTOR BODY MATERIAL POLYESTER, GLASS FILLED BODY, ROHS COMPLIA. FREE 2 YEAR... | |
| JUNCTION SHELL, PLASTIC, 180, ACCESSORY TYPE: JUNCTION SHELL, FOR USE WITH : MDR CONNECTORS, CABLE EXIT ANGLE:180, PLASTIC BODY, 1031 SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LAPP USA Components 10.1700 | |
| LECHLER Components 090.023.51 | |
| LEVITON Electrical Products 061-55054 | |
| LMI COMPONENTS, REPLACES 1892-02, TERMINAL BLOCK, 2POS 9.52. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKED MOUNTING BRACKET .91-1.02IN 23-26MM. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKER LEVER, CONNECTOR ACCESSORY, HAN 10/16/24V, DUAL LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING LEVER, HAN 16B CONNECTOR; ACCESSORY TYPE: LOCKING LEVER; FOR USE WITH:HAN 16B CONNECTORS; PRODUCT RANGE:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING PLUG, QUICK RELEASE PLUG, STANDARDIZED 1/8 INCH HOLES, GOOD FOR INDOOR/OUTDOOR EXTENSION CORD USE, GREY, 15A,125V . FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING TABS; ACCESSORY TYPE:LOCKING TAB; FOR USE WITH:HINGED FRAME HAN CONNECTORS; PRODUCT RANGE:- ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY | |
| LUG CONNECTOR, 2POST. . FREE 2 YEAR RADWELL WARRANTY | |
| MALE CABLE CONNECTOR, 7 CONTACTS, 3.0-6.0 MM, IP40, M16, UNSHIELDED, SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, 1/4 AND 1/2 316 STAINLESS STEEL DOUBLE FERRULE TUBING FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| MALE DETACHABLE PLUG, SINGLE SET SCREW, UP TO 400 AMP, 600 V, CABLE SIZE 1 / 0 - 4 / 0 . FREE 2 YEAR RADWELL WARRANTY | |
| MALE PLUG, 1PH, 125A, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| MALE RECEPTACLE, FOR WET ARMATURE SOLENOID OPERATED DIRECTIONAL CONTROL VALVES, 5 PINS, GREEN GROUNDING WIRE, 4 LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| MARKER CLEARANCE PLUG, 2 WIRE, 16 GAUAGE GPT WIRE, PL-10, 7IN. FREE 2 YEAR RADWELL WARRANTY | |
| MELTRIC, RECEPTACLE CONNECTOR, PN12, 5AMP,3) AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| MEMORY CARD CONNECTOR, EXPRESSCARD, 26POSITIONS,SURFACE MOUNT, RIGHT ANGLE GOLD. FREE 2 YEAR RADWELL WARRANTY | |
| MIN QTY 1500 WIRE-TO-BOARD CONNECTOR; CONNECTOR TYPE:WIRE-TO-BOARD; GENDER:RECEPTACLE; NO. OF CONTACTS:8; PITCH SPACING:5.08MM; SERIES:SPOX; NO. OF RO. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-LINK RECEPTACLE, FEMALE, 2 POLE, 1', SS SHELL. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CONNECTOR, 4CONTACT, 8WAY, 1P65/67, 1PORT, 100MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR PLUG, 8 POSITION, 1 PORT, ACCESSORY TYPE:INSERT FRAME, FOR USE WITH:HARTING HAN-MODULAR SERIES INDUSTRIAL CONNECTORS, CONNECTOR TYPE:RJ45, GENDER:PLUG, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE FOR FEMALE CONTACTS,IN LINE CONNECTOR A:RJ45, CONVERT FROM GENDER:JACK, CONVERT FROM POSITIONS:8POSITIONS , IN LINE CONNECTOR B:RJ45, CONVERT TO GENDER:RECEPTACLE, CONVERT TO POSITIONS:8POSITION, ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| MODULE FRAME, HINGED FRAME, FOR 3 MODULES, FOR SIZE 10 B MODULES, -40 TO +125 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| MOLEX Components 03-06-1241 | |
| MOLEX Components 08-50-0106 | |
| MOLEX Components 09-50-8081 | |
| MORRIS COUPLING Components 0103004W3 | |
| MOUNTING BRACKET SET, SINGLE CHANNEL, MINI, OPEN, ZIPPER STYLE, LOCKING, 0.7 INCH CAVITY HEIGHT, 1 INCH CAVITY WIDTH, 1.42 INCH OUTSIDE WIDTH, 1025.1PZ QTY 1, 1025.2PZ QTY 1, BLACK, FOR... | |
| MUELLER ELECTRIC Electrical Products 010003 | |
| NON POLARIZED POWER CORD, 6' LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| OFFSET CONNECTORS, EMT TO BOX, 3/4 INCH, FOR EMT THIN WALL CONDUIT, ZINC DIE-CAST, W/SET SCREWS . FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Electrical Products 04736-000 | |
| PLUG 10AMP 1250WATT 125V. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG AND SOCKET, M12, 5 PIN . FREE 2 YEAR RADWELL WARRANTY | |
| PLUG KIT, ADAPTER, TRANSDUCER AND TEMP SENSOR FIELD REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG MALE DETACHABLE DOUBLE SET SCREW 600V. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 15AMP, 125V, WITH CABLE CLAMP, 3 PRONG, STRAIGHT SELF GROUNDING, 5-15P. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 3 PRONG. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, DIN41612, 15WAY; PRODUCT RANGE:TYPE D SERIES; NO. OF CONTACTS:15CONTACTS; GENDER:PLUG; PITCH SPACING:5.08MM; NO. OF ROWS:2 ROW; ROWS LOADED:Z + D; CONTACT PLATING:SILVER PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY; NO. OF... | |
| PLUG, DIN41612, R/A, B, 64WAY; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER; NO. OF MATING... | |
| PLUG, HAN-MODULAR ES SERIES, 5WAY CAGE CLAMP; GENDER:PLUG; NO. OF CONTACTS:5CONTACTS; CURRENT RATING:16A; WIRE SIZE A. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, HIGH PRESSURE, CONED / THREADED, 100000 PSI, 1/4 INCH TUBE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, HIGH PRESSURE, CONED / THREADED, 100000 PSI, 3/8 INCH TUBE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, INSULATOR, MALE, DETACHABLE, SERIES 16, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, STRAIGHT BLADE, INDUSTRIAL GRADE, 5-20P NEMA, GROUNDING, 18-10 AWG, 20 AMP, 2 POLE, 3 WIRE, 125 V, CARDED, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| PN12C INLET, POLY, BLUE SIZE 1, IP, 66/67 11P+G 2A/7.5A 600 VAC/130 VDC 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PN12C RECEPTACLE, POLY BLUE SIZE 1, IP, 66/67 11P+G 2A/7.5A 600 VAC/130 VDC 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PN20 RECEPTACLE, METAL, METAL TYPE - ZAMAK, SIZE 1, IP 66/67 / TYPE 4X, CONTACT CONFIGURATION - 3P+N+G, 20 AMP, 120-208 V AC, REVERSE INTERIORS. FREE 2 YEAR RADWELL WARRANTY... | |
| PN20 RECEPTACLE, POLY BLUE SIZE 1, TYPE 3R 2P+G 20A 250 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PN20 RECEPTACLE, POLY BLUE SIZE 1, TYPE 3R 3P+G 20A 250 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PN7C INLET, POLY, BLUE SIZE 1, IP, 66/67 7P 15A 50 V 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PN7C RECEPTACLE, POLY BLUE SIZE 1, IP, 66/67 4P+G 15A 480 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PN7C RECEPTACLE, POLY BLUE SIZE 1, IP, 66/67 7P 15A 50 V 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC, INSERT MODULE, 6MM; PRODUCT RANGE:HAN-MODULAR SERIES; GENDER:PLUG, RECEPTACLE; RECTANGULAR SHELL SIZE:-; NO. OF CONTACTS:2CONTACTS; HEAVY DUTY CONTACT TYPE:-; CURRENT RATING:-; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:- ;ROHS... | |
| POLARIS CONNECTORS Components IT-1/0 | |
| POLARIS CONNECTORS Components ITG-3/0 | |
| POWER CONNECTOR HOOD W/ADAPTER ASSY HAN 1-1/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR HOOD, HAN B SERIES, 6B HOUSING SIZE, PG16 THREAD SIZE, STRAIGHT MOUNTING ANGLE, HEAVY DUTY, ALUMINUM, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR INSERT, PRODUCT RANGE: HAN E AV SERIES, NO. OF CONTACTS: 24 CONTACTS, RECTANGULAR SHELL SIZE: 24B, GENDER: PLUG, CONTACT TYPE: SCREW PIN, CURRENT RATING: 16AMP, WIRE SIZE MAX:... | |
| POWER CONNECTOR, HAN-MODULAR SERIES, HEAVY DUTY, 4-POSITION, FEMALE, 40 AMPS, 830 VOLTS, 16~10 AWG WIRE GAUGE, CRIMP TERMINATION, POLYCARBONATE (PC) HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR, HEAVY DUTY, 3 CONTACT, FEMALE, 40 AMP, AXIAL SCREW TERMINATION, 600 V, GRAY, SILVER CONTACT FINISH, COPPER ALLOY CONTACT MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE PER 50, SPADE TERMINAL, NYLON, STD, 16-14 GA 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| PROTECTED MODULE, MALE, 4 POSITION, HAN CC; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:4CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; CURRENT RATING:40A ROHS COMPLIANT:... | |
| PROTECTION COVER METAL HOUSING, FOR USE WITH HAN B SERIES HOUSINGS, METAL BODY, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PROTECTION COVER, 10B, THERMOPLASTIC; ACCESSORY TYPE:PROTECTION COVER; FOR USE WITH:HAN 10B STANDARD HOUSINGS; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; PRODUCT RANGE:-; CONNECTOR SHELL SIZE:10B ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL... | |
| PROTECTION COVER, METAL; ACCESSORY TYPE:PROTECTION COVER; FOR USE WITH:STANDARD HOODS/HOUSINGS; CONNECTOR BODY MATERIAL:METAL BODY; PRODUCT RANGE:-; B. FREE 2 YEAR RADWELL WARRANTY | |
| PT 10 W GLAND E/B ASSY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH-IN CONNECTOR. 10 MM, EC20, PRICE FOR A PACK OF 3. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK RELEASE COUPLING G-3/4IN THREAD W/SHUT-OFF. FREE 2 YEAR RADWELL WARRANTY | |
| RACK & PANEL CONNECTOR, PLUG 20WAY CRIMP. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 16 SERIES MALE DET., 235AMP, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 250V/5A MAX., OLD ENGLISH STYLE BS546, NO FUSE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, FEMALE PANEL, CAM . FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, HAN INSERT, HAN Q SERIES;, 3-AMP, 7+PE, 8 CONTACTS, HEAVY DUTY C. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, MALE PANEL, CAM. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, PN20, POLY, BLUE, SIZE 1, TYPE 4X, 1P+N+G, 20 A, 125 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, PN7C, 6 WIRE, 480 VAC, 15 A, 5 POLE, IP 66/67. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE/ CONNECTOR, 5 AMP, 11 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR CONN KIT, 3POS+PE, ZINC, CONNECTOR KIT TYPE:WIRE TO WIRE, KIT CONTENTS:HAN 3A HOOD, M20 CABLE GLAND & 3POS+PE INSERTS, PRODUCT RANGE:HAN 3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| RECTANGULAR CONNECTOR, PLUG, 2WAY, SCREW; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:2CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:100A; WIRE SIZE AWG MAX:2AWG ROHS COMPLIANT: YES. FREE... | |
| RECTANGULAR HAN INSERT FEMALE 6WAY SCREW; PRODUCT RANGE:STAF SERIES; GENDER:RECEPTACLE, 6CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR HAN INSERT, FEM, 16-WAY SCREW PIN, HAN E SERIES, 16 B SHELL SIZE, 17-CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR HAN INSERT, FEM, 24WAY CRIMP; PRODUCT RANGE:HAN E SERIES; NO. OF CONTACTS:25CONTACTS; RECTANGULAR SHELL SIZE:24B; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; CURRENT RATING:16A ROHS COMPLIANT:... | |
| RECTANGULAR HAN INSERT, PLUG 10 POSITION CRIMP; PRODUCT RANGE:HAN EE SERIES; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:PLUG; NO. OF CONTACTS:10CONTACTS; CONTACT GENDER:PIN; NO. OF ROWS:4ROWS; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: NA. FREE... | |
| RECTANGULAR HAN INSERT, PLUG 24WAY SCREW; PRODUCT RANGE:HAN ES SERIES; GENDER:PLUG; RECTANGULAR SHELL SIZE:24B; NO. OF CONTACTS:25CONTACTS; HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR HAN INSERT, PLUG, 15 POSITION, CRIMP, HEAVY-DUTY HAN SERIES, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR HAN MOD, FEMALE, 12 POSITION CRIMP, HAN DD SERIES, CABLE MOUNT, GENDER:RECEPTACLE, 12 CONTACTS, GENDER: SOCKET, 2 ROWS, CONTACT TERMINATION TYPE: CRIMP, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY... | |
| RECTANGULAR HAN MODULE, FEMALE, 2WAY SCREW, PRODUCT RANGE: HAN-MODULAR SERIES, GENDER: RECEPTACLE, 2 CONTACTS, HEAVY DUTY CONTACT, CONDUCTOR CROSS-SECTION: 2.5-8MM2. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR HAN MODULE, PLUG, 8WAY CRIMP, PRODUCT RANGE:HAN-MODULAR EE SERIES, GENDER:PLUG, RECTANGULAR SHELL SIZE, HEAVY DUTY CONTACT TYPE:CRIMP PI. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR INSERT PLUG, HAN 10A-STI-S, 10 WAY SCREW, HAN A SERIES, MALE, 10 CONTACTS, HEAVY DUTY, SIZE 10A, CONDUCTOR CROSS-SECTION: 0.75-2.5 MM2, RATED CURRENT: 16 AMP, RATED VOLTAGE: 250 V,... | |
| RECTANGULAR POWER BASE, SIZE 16B, 2 LEVER; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HAN 16B HOODS & INSERTS; LOCKING TYPE:2 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM... | |
| RECTANGULAR POWER BASE, SIZE 24B, 2 LEVER; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:24B; FOR USE WITH:HAN 24B HOODS & INSERTS; LOCKING TYPE:2 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM... | |
| RECTANGULAR POWER CONNECTOR, INSERT, HAN SERIES, CRIMP, PLUG, 7, PIN ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR POWER CONNECTOR, INSERT, HAN SERIES, CRIMP, PLUG, 8, PIN ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR POWER CONTACT, HAN D SERIES, SILVER PLATED CONTACTS, COPPER, PIN, CRIMP, 14 AWG, PRICE/PACK OF 10. FREE 2 YEAR RADWELL WARRANTY | |
| REFLECTORS,CONNECTOR 12PIN FEMALE M23 STRAIGHT SINE. FREE 2 YEAR RADWELL WARRANTY | |
| RF CONNECTORS / COAXIAL CONNECTORS 75 OHM SINGLE SHIELD ST PLUG;CRIMP. FREE 2 YEAR RADWELL WARRANTY | |
| RING TERMINAL BLUE LB16-14AWG 100/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| RING TERMINAL YELLOW LB12-10AWG 50/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| SCHMALZ, 10.01.06.00181, 10010600181, CONNECTION NIPPLE, SA-NIP N014 G1/4-IG DN600. FREE 2 YEAR RADWELL WARRANTY | |
| SCHMALZ, 10.01.06.00185, 10010600185, CONNECTION NIPPLE, SA-NIP N015 G1/4-AG DN600, 5/PK. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CONN, 4POS, RCPT, M8, PANEL, PRODUCT RANGE:768/718 SERIES, SENSOR CONNECTOR SIZE:M8, GENDER:RECEPTACLE, NO. OF CONTACTS:4CONTACTS, SENSOR CONTACT TYPE:PCB SOCKET, SENSOR CONNECTOR MOUNTING:STRAIGHT PANEL MOUNT, IP / NEMA ROHS COMPLIANT:... | |
| SHELL D-SUB. FREE 2 YEAR RADWELL WARRANTY | |
| SHROUD FOR PUSHBUTTON, 30.5 MM, OIL/WATERTIGHT, FINGER PROOF. FREE 2 YEAR RADWELL WARRANTY | |
| SIDE ENTRY HOOD, SIZE 10A, METAL; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 10A INSER. FREE 2 YEAR RADWELL WARRANTY | |
| SIDE ENTRY HOOD, SIZE 10B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 10B INSER. FREE 2 YEAR RADWELL WARRANTY | |
| SIDE ENTRY HOOD, SIZE 16A, METAL; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16A INSERT, HAN 16A-GS-16. FREE 2 YEAR RADWELL WARRANTY... | |
| SIDE ENTRY HOOD, SIZE 16A, METAL; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16A INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:16A... | |
| SIDE ENTRY HOOD, SIZE 16B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:16B; | |
| SIDE ENTRY HOOD, SIZE 24B, METAL, ALUMINIUM BODY, FOR USE W/ HAN 24B INSERTS/BASES, SINGLE LEVER, RECTANGULAR SHELL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SIDE ENTRY HOOD, SIZE 24B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 24B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:24B; | |
| SIDE ENTRY HOOD, SIZE 48B, METAL; PRODUCT RANGE:HAN HV ES SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 48B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL... | |
| SINGLE INSULATED WIRE FERRULE - AW07518, WHITE, 100 PACK. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE INSULATED WIRE FERRULE - AW07518, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL FORM FACTOR PLUGGABLE TRANSREIVER, POWER CONSUMPTION: 1W. FREE 2 YEAR RADWELL WARRANTY | |
| SOCKET CONTACT, (PACK 25). FREE 2 YEAR RADWELL WARRANTY | |
| SOCKET, DDD MODULE, 10 AMP, 160 VAC, 17WAY CRIMP, FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| SOCKET, DIN41612, D, 32WAY, PRODUCT RANGE:-, NO. OF CONTACTS:32CONTACTS, GENDER:RECEPTACLE, PITCH SPACING:5.08MM, NO. OF ROWS:2 ROW, ROWS LOADED:A + C, CONTACT PLATING:GOLD PLATED CONTACTS, CONTACT MATERIAL:COPPER, NO. OF MATING ROHS... | |
| SOCKET, DIN41612, F, 48 CONTACTS, 3 ROW, GOLD PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOCKET, DIN41612, MH, 31WAY; PRODUCT RANGE:-; NO. OF CONTACTS:31CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:5.08MM; NO. OF ROWS:3 ROW; ROWS LOADED:D + B + Z + D + Z; CONTACT PLATING:SILVER PLATED CONTACTS; | |
| SOCKET, HAN-MODULAR SERIES, FEMALE, 26-14AWG, 4 CONTACTS, 10 AMP, CONTACT TERMINATION TYPE: CRIMP, CONTACT MATERIAL: ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| STEEL SET SCREW CONNECTOR, 1-1/2IN, ZINC PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIN RELIEF AND ADAPTER, CIRCULAR MIL SPEC,16POINT, 16 E/B E (S/R) (027). FREE 2 YEAR RADWELL WARRANTY | |
| STRAIN RELIEF FOR 50 POSITION IDS2. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIN RELIEF, CIRCULAR CONNECTOR, SIZE 14, FOR 6-PIN CONNECTORS, ADAPTER, OLIVE DRAB. FREE 2 YEAR RADWELL WARRANTY | |
| SUCTION CUP CONNECTION NIPPLE. FREE 2 YEAR RADWELL WARRANTY | |
| SWIVEL CONNECTOR 3/8X9/16-18. FREE 2 YEAR RADWELL WARRANTY | |
| TELECOM AND DATACOM CONNECTOR, 20 CONTACTS, FEMALE, 1A, IDC TERMINAL, M2.5, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 2P, SIDE ENT 5.08MM, 14-22AWG, HORIZONTAL WITH BOARD, SCREW LEAF SPRING, WIRE GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLUE MALE LB16-14AWG 100/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL COVERS, IEC, IP20, USED WITH 100-D95-100-D180/193 -EC_F/193-EE_F. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL KIT, LINE SIDE, 3 POLE, 40 AMP, FOR 100-C09 TO C23 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LINK, 3 PER PACK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUGS, COPPER FRAME, UL/CSA, USED WITH 100-D140 / 100-D180 / 193 EC_F / 193EE_F, SOLD 3 PER PACK, SAME AS: 100-DL180-EACH (SOLD EACH). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUGS, COPPER FRAME, UL/CSA, USED WITH 100-D210 / 100-D420 / 193-EC_G / 193-EE_G, METAL, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUGS, LUG KIT, 3 PIECES EACH SET. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUGS, LUG KIT, USED WITH IEC CONTACTORS & STARTERS. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL SPADE BLUE LB16-14AWG 100/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL, NYLON STAD, SPADE TERMINAL, 12-10. FREE 2 YEAR RADWELL WARRANTY | |
| TNC STRAIGHT CRIMP JACK, TNC, CABLE PLUG, 4 GHZ, 50 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| TOP ENTRY HOOD, HAN B, SIZE 24 B, LC 4 PEGS, PG 29 CABLE ENTRY, LOW CONTRUCTION, DOUBLE LOCKING LEVER, IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| TOP ENTRY HOOD, SIZE 10B, HAN B SERIES, 180 CABLE EXIT ANGLE, ALUMINIUM BODY, USE WITH HAN 10B INSERT. FREE 2 YEAR RADWELL WARRANTY | |
| TOP ENTRY HOOD, SIZE 10B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180ª; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 10B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:10B... | |
| TOP ENTRY HOOD, SIZE 6B, METAL, PRODUCT RANGE, HAN B SERIES, CABLE EXIT ANGLE 180, ALUMINIUM BODY, FOR USE WITH:HAN 6B INSERTS. FREE 2 YEAR RADWELL WARRANTY | |
| TRAN PLT KIT DTS-C ENG. FREE 2 YEAR RADWELL WARRANTY | |
| TUBE SUPPORT. FREE 2 YEAR RADWELL WARRANTY | |
| TWIN WIRE FERRULES, 2X1.00MM, (2X18 AWG), YELLOW, TIN-PLATED COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| VIDEO BALUN BNC TO CAT5 2/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| WATSON MARLOW Electrical Products 0M9.001H.P00 | |
| WEIDMULLER Components WQV 35/10 | |
| WIRE CONNECTOR BULLET MALE RED 0.5-1.0MM CROSS SEC. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE-BOARD CONNECTOR RECEPTACLE, 9POS, 3.96MM; CONNECTOR TYPE:WIRE TO BOARD; SERIES:KK; CONTACT TERMINATION:THROUGH HOLE RIGHT ANGLE; GENDER:RECEPTACL. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE-TO-BOARD CONNECTOR, RIGHT ANGLE, SEK 18 SERIES, THROUGH HOLE, HEADER, 40, 2.54 MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE-TO-BOARD CONNECTOR, WITHOUT STRAIN RELIEF, SEK 18 SERIES, IDC / IDT, RECEPTACLE, 16, 2.54 MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| XIO TERMINATION BLOCK, WITHOUT CABLE. FREE 2 YEAR RADWELL WARRANTY |
| Next >> |