STMicroelectronics, Inc. Single FETs, MOSFETs STW4N150

Description
N-Channel 1500V 4A (Tc) 160W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 1500V 4A (Tc) 160W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5092-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5092-5-ND
Single FETs, MOSFETs 497-5092-5-ND
N-Channel 1500V 4A (Tc) 160W (Tc) Through Hole TO-247-3

N-Channel 1500V 4A (Tc) 160W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 1.5kV 4A MOSFET Transistor
278-STW4N150
N-Channel 1.5kV 4A MOSFET Transistor 278-STW4N150
N-Channel MOSFET 1.5kV 4A 7R TO-247 Power Transistor Product overview: STW4N150 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.5kV, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5kV, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW4N150 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 1.5kV 4A 7R TO-247 Power Transistor Product overview: STW4N150 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.5kV, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5kV, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW4N150 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6875251 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875251
MOSFETs 6875251
MOSFET N-Ch 1.5KV 4A PowerMESH TO247

MOSFET N-Ch 1.5KV 4A PowerMESH TO247

Supplier's Site
MOSFETs - 6875251P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875251P
MOSFETs 6875251P
MOSFET N-Ch 1.5KV 4A PowerMESH TO247

MOSFET N-Ch 1.5KV 4A PowerMESH TO247

Supplier's Site
MOSFETs - 9206566 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206566
MOSFETs 9206566
MOSFET N-Ch 1.5KV 4A PowerMESH TO247

MOSFET N-Ch 1.5KV 4A PowerMESH TO247

Supplier's Site
Discrete Semiconductor Products - 088250-STW4N150 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
088250-STW4N150
Discrete Semiconductor Products 088250-STW4N150
Manufacturer: STMicroelectronics Win Source Part Number: 088250-STW4N150 Category: Discrete Semiconductor Products Family: FETs - Single Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Manufacturer Device Package: TO-247-3 Standard Package: 30 Catalog: N-Channel Standard FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 1500V (1.5kV) Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) @ Vgs: 50nC @ 10V Input Capacitance (Ciss) @ Vds: 1300pF @ 25V Power - Max: 160W Rds On (Max) @ Id Vgs: 7 Ohm @ 2A 10V Family Name: STW4N150 Alternative Parts (Cross-Reference): 2SK3748; 2SK3748-1E; IXTH3N150; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 088250-STW4N150
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: PowerMESH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Manufacturer Device Package: TO-247-3
Standard Package: 30
Catalog: N-Channel Standard FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 1500V (1.5kV)
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) @ Vgs: 50nC @ 10V
Input Capacitance (Ciss) @ Vds: 1300pF @ 25V
Power - Max: 160W
Rds On (Max) @ Id Vgs: 7 Ohm @ 2A 10V
Family Name: STW4N150
Alternative Parts (Cross-Reference): 2SK3748; 2SK3748-1E; IXTH3N150;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Power Mosfet, N Channel, 4 A, 1.5 Kv, 7 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 26M3822 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 4 A, 1.5 Kv, 7 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
26M3822
Power Mosfet, N Channel, 4 A, 1.5 Kv, 7 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 26M3822
Power MOSFET, N Channel, 4 A, 1.5 kV, 7 ohm, 10 V, 4 V RoHS Compliant: Yes

Power MOSFET, N Channel, 4 A, 1.5 kV, 7 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
STW4N150
MOSFET STW4N150
MOSFET N-channel 1500 V PowerMesh

MOSFET N-channel 1500 V PowerMesh

Buy Now Datasheet
Single FETs, MOSFETs - STW4N150 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW4N150
Single FETs, MOSFETs STW4N150
MOSFET N-CH 1500V 4A TO247-3

MOSFET N-CH 1500V 4A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW4N150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW4N150
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW4N150
MOSFET N-CH 1500V 4A TO247-3

MOSFET N-CH 1500V 4A TO247-3

Supplier's Site
Transistor - 16478065 - Radwell International
Willingboro, NJ, United States
Transistor
16478065
Transistor 16478065
TRANSISTOR, POWER FIELD-EFFECT TRANSISTOR, 4A I(D), 1500V, 7OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, POWER FIELD-EFFECT TRANSISTOR, 4A I(D), 1500V, 7OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor -  - Radwell International
Willingboro, NJ, United States
Transistor
Transistor
ST MICRO Semiconductors STW4N150

ST MICRO Semiconductors STW4N150

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 497-5092-5-ND 278-STW4N150 6875251 6875251P 088250-STW4N150 26M3822 STW4N150 STW4N150 STW4N150 16478065
Product Name Single FETs, MOSFETs N-Channel 1.5kV 4A MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products Power Mosfet, N Channel, 4 A, 1.5 Kv, 7 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; To-247 TO-247; TO-247 TO-247; SOT3 TO-3 TO-247; TO-247-3 Through Hole
PD 160000 milliwatts 160000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data