Vishay Intertechnology, Inc. 150V 75A MOSFET Transistor SUM75N15-18P-E3

Description
MOSFET N-CH 150V 75A TO263 Product overview: SUM75N15-18P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM75N15-18P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 75A TO263 Product overview: SUM75N15-18P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM75N15-18P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 75A MOSFET Transistor
278-SUM75N15-18P-E3
150V 75A MOSFET Transistor 278-SUM75N15-18P-E3
MOSFET N-CH 150V 75A TO263 Product overview: SUM75N15-18P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM75N15-18P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 75A TO263 Product overview: SUM75N15-18P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM75N15-18P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM75N15-18P-E3 - 212451-SUM75N15-18P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM75N15-18P-E3
212451-SUM75N15-18P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM75N15-18P-E3 212451-SUM75N15-18P-E3
Manufacturer: Vishay Win Source Part Number: 212451-SUM75N15-18P- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.12W (Ta), 312.5W (Tc) Family Name: SUM75N15-18P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 4180pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): STH85N15F4-2; IXTA90N15T; IXFV96N15PS; Introduction Date: April 08, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 212451-SUM75N15-18P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.12W (Ta), 312.5W (Tc)
Family Name: SUM75N15-18P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 4180pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): STH85N15F4-2; IXTA90N15T; IXFV96N15PS;
Introduction Date: April 08, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM75N15-18P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM75N15-18P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM75N15-18P-E3
MOSFET N-CH 150V 75A TO263

MOSFET N-CH 150V 75A TO263

Supplier's Site
Transistor - 22259225 - Radwell International
Willingboro, NJ, United States
Transistor
22259225
Transistor 22259225
N CHANNEL MOSFET, 150V, 75A, TO-263; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:75A; DRAIN SOURCE VOLTAGE VDS:150V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 150V, 75A, TO-263; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:75A; DRAIN SOURCE VOLTAGE VDS:150V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET N-CH 150V 75A D2PAK - 880-SUM75N15-18P-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 150V 75A D2PAK
880-SUM75N15-18P-E3
MOSFET N-CH 150V 75A D2PAK 880-SUM75N15-18P-E3
MOSFET N-CH 150V 75A D2PAK

MOSFET N-CH 150V 75A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUM75N15-18P-E3 212451-SUM75N15-18P-E3 SUM75N15-18P-E3 22259225 880-SUM75N15-18P-E3
Product Name 150V 75A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM75N15-18P-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET N-CH 150V 75A D2PAK
PD 3120 milliwatts 3120 to 312500 milliwatts 3120 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) TO-263; SOT3; TO-263 (D2Pak) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data