Radwell International Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| "DISCONTINUED BY MANUFACTURER", TRANSISTOR, TRANSISTOR TYPE:BIPOLAR, PACKAGE/CASE:TO-92, LEADED PROCESS COMPATIBLE:YES, PEAK REFLOW COMPATIBLE (260 C):YES, CURRENT RATING:-100MA. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), TRANSISTOR, NPN, 100V, 4A, SOT32, TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, TRANSITION FREQUENCY FT:-, POWER DISSIPATION PD:40W; DC COLLECTOR CURRENT:4A, DC CURRENT GAIN HFE:750HFE; TRANSISTOR CASE. FREE 2 YEAR... | |
| (PRICE/TC) BIPOLAR TRANSISTOR, NPN, 80V, SOT-223, TRANSISTOR POLARITY NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO 80V, TRANSITION FREQUENCY FT, POWER DISSIPATION PD 1W, DC COLLECTOR CURRENT 1.2A, DC CURRENT GAIN HFE 25HFE,... | |
| (PRICE/TC) MOSFET, AEC-Q101, N-CH, 75V, TO-263AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:195A; DRAIN SOURCE VOLTAGE VDS:75V; ON RESISTANCE RDS(ON):0.0025OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER ROHS COMPLIANT:. | |
| (PRICE/TC)74LCX CMOS, SMD, 74LCX32, SOIC14; LOGIC TYPE:OR; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:3.6V; LOGIC. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR) IC,FLIP-FLOP,OCTAL,D TYPE,LVT/ALVT-BICMOS ,TSSOP,20PIN,PLASTIC , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| . FREE 2 YEAR RADWELL WARRANTY | |
| 10 PIN CAN. FREE 2 YEAR RADWELL WARRANTY | |
| 12 PIN CAN. FREE 2 YEAR RADWELL WARRANTY | |
| 250V 20A TO-3P. FREE 2 YEAR RADWELL WARRANTY | |
| 2SK428 FET TRANSISTOR . FREE 2 YEAR RADWELL WARRANTY | |
| 30V 7A PNP THE 2SA1129 IS A MOLD POWER TRANSISTOR DEVELOPED FOR MID-SPEED SWITCHING, AND IS IDEAL FOR USE AS A RAMP DRIVER. . FREE 2 YEAR RADWELL WARRANTY | |
| 6 PIN CAN. FREE 2 YEAR RADWELL WARRANTY | |
| 6X60A 600V FUJI. FREE 2 YEAR RADWELL WARRANTY | |
| 74LCX CMOS, SMD, 74LCX125, SOIC14, LOGIC DEVICE TYPE:BUFFER, NON INVERTING, LOGIC FAMILY / BASE NUMBER:74LCX125, LOGIC CASE STYLE:SOIC, NO. OF PINS:14PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, LOGIC IC FAMILY:74LCX,... | |
| 74VHC CMOS, SMD, 74VHC04, SOIC14; LOGIC FAMILY / BASE NUMBER:74VHC04; LOGIC TYPE:INVERTER; OUTPUT CURRENT:8MA; NO. OF INPUTS:1; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC... | |
| 74VHC CMOS, SMD, 74VHC125, SOIC14; LOGIC FAMILY / BASE NUMBER:74VHC125; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74VHC; | |
| 8 PDIP CAN. FREE 2 YEAR RADWELL WARRANTY | |
| 8 PIN CAN. FREE 2 YEAR RADWELL WARRANTY | |
| 9V, REGULATOR IC, TO-126.. FREE 2 YEAR RADWELL WARRANTY | |
| A179B TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ADVANCED POWER MOSFET, 25V, 85A, N-CHANNEL ENHANCEMENT MODE, TO-263 PACKAGE, SUITED FOR LOW VOLTAGE APPLICATIONS . FREE 2 YEAR RADWELL WARRANTY | |
| AMPLIFIER IC BB3057 3057. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR (BJT) SINGLE TRANSISTOR, DARLINGTON, NPN, 100 V, 125 W, 10 A, 1000 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR (BJT) SINGLE TRANSISTOR, DARLINGTON, NPN, 100 V, 4 MHZ, 85 W, 15 A, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR (BJT), TRANSISTOR, PNP, 60 V, 600 MA, 200MHZ, 625 MW, THROUGH HOLE TO-92-3. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR SINGLE TRANSISTOR ( BJT ), NPN, THROUGH HOLE MOUNTED, TO-18, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR TRANSISTOR, 60V COLECTOR EMITTER VOLTAGE, 5A MAX DC COLLECTOR CURRENT, 5W POWER DISSIPATION, 100MHZ GAIN BANDWIDTH, PNP POLARITY, SOT-223 CASE STYLE, 4 PIN, 150C MAX OPERATING TEMP, SURFACE MOUNTED. | |
| BIPOLAR TRANSISTOR, BJT, GENERAL PURPOSE TRANSISTOR, SOT23, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR TRANSISTOR, NPN, 100V, TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V; TRANSITION FREQUENCY TYP FT:3MHZ; POWER DISSI. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR TRANSISTOR, NPN, 45V, TO-92; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR) CEO:45V; TRANSITION FREQUENCY TYP FT:200MHZ; POWER DISSI. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR TRANSISTOR, PNP -60V TO-220; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V; TRANSITION FREQUENCY TYP FT:3MHZ; POWER DISSIPAT. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR TRANSISTOR, PNP, -100V, TO-220AB, TRANSISTOR POLARITY: PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, DC COLLECTOR CURRENT: 15 AMP, POWER DISSIPATION PD: 90W, TRANSISTOR MOUNTING: THROUGH HOLE, NO. OF PINS: 3 PINS,... | |
| BIPOLAR TRANSISTOR, PNP, 100MA, 65V. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR TRANSISTOR, SMD/SMT MOUNTING STYLE, 60 V, 3 A, 100 MHZ, SOT223 PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR TRANSISTORS - BJT 100V, 60V, 7.0VEBO 1.0A 0.8W, TO-39 PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR, TRANSISTOR, NPN, 400 V, 8 A ,28MHZ, 125 W, THROUGH HOLE, TO-3. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK DUAL MARKED, MBM200HS12A / A50L-0001-0288. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK, IGBT, THYRISTOR, DIODE , HIGH VOLTAGE, 100A, 600V.. FREE 2 YEAR RADWELL WARRANTY | |
| CAN TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DARLINGTON TRANSISTOR, NPN, 100V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR) CEO:100V; POWER DISSIPATION PD:130W; DC COLLECTOR CURRENT:1. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONV, BUCK, 110KHZ, 85DEGC, TOPOLOGY:BUCK (STEP DOWN), INPUT VOLTAGE MIN:8V, INPUT VOLTAGE MAX:35V, NO. OF OUTPUTS:1OUTPUTS, DC / DC CONVERTER IC CASE:TO-220FP, NO. OF PINS:5PINS, OUTPUT CURRENT:3A, OUTPUT VOLTAGE... | |
| DIODE ARRAY GP 300V 10A TO220F. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE SMALL SIGNAL TRANSISTOR 800MA 60V NPN. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/01/2019, TRANSISTOR IGBT MODULE, 1200 AMP, 1600 V, (FZ1200R16KF4). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR CONTROLLER, 100A, HYBRID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BIPOLAR (BJT) SINGLE TRANSISTOR, DARLINGTON, PNP, 80 V, 4 MHZ, 85 W, 15 A, 1000 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BIPOLAR NPN TRANSISTOR, THROUGH-HOLE MOUNT, CASE: TO-92-3, SINGLE CONFIGURATION, COLLECTOR EMITTER VOLTAGE: 30 V, COLLECTOR BASE VOLTAGE: 45 V, EMITTER BASE VOLTAGE: 6 V, MAXIMUM DC COLLECTOR... | |
| DISCONTINUED BY MANUFACTURER, BIPOLAR TRANSISTOR, NPN, 45V, TO-92; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR) CEO:45V; TRANSITION FREQUENCY TYP FT:250MHZ; POWER DISSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BIPOLAR TRANSISTOR, PNP, -60V, TRANSITION FREQUENCY FT, POWER DISSIPATION PD 1.5W, DC COLLECTOR CURRENT -1.2A, DC CURRENT GAIN HFE 25HFE, NO. OF PINS 4 PINS, ROHS COMPLIANT. | |
| DISCONTINUED BY MANUFACTURER, BLOCK, IGBT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BLOCK, IGBT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BOARD MOUNT MODULE, CONVERTER DIODE BRIDGE DYNAMIC BRAKE CIRCUIT, 50 AMP, 1200 V, 24 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, POWER DIODE MODULE, 1600V, 75A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL 1 TO 4 DECODER/DMUX, SOIC-16, 74ACT13;, DECODER / DEMULTIPLEXER, 4 OUTPUTS, 16 PINS, SUPPLY VOLTAGE MIN:4.5V MAX:5.5V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 15V, 0.5V DROPOUT, BIPOLAR, TO-220FP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FUJI 6MBP150NA060, POWER MODULE, IPM MODULE, IGBT, 150 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT BLOCK, 20A, 450V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1.2KV, 260A, SEMITRANS 2N, DC COLLECTOR CURRENT:260A, COLLECTOR EMITTER VOLTAGE, VCES:1.2KV, COLLECTOR EMITTER VOLTAGE, V(BR)CEO:1.2KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 10 A, 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200 V, 75 A , PIM, LEAD FREE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200V, 150A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200V, 15A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200V, 35A, CONVERTER DIODE BRIDGE, DYNAMIC BRAKE CIRCUIT, V SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200V, 35A, PIM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200V, 75A, V SERIES, PC BOARD MOUNT, 6 IN 1 PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1400V, 50 AMP, PIM (S SERIES). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 150AMP, 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50 AMP, 1200 VAC, BUFFER OR INVERTER BASED PERIPHERAL DRIVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 600V / 200A 6 IN ONE-PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 600V, 150A, PIM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 600V, 15A, V SERIES, THREE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 600V, 75A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 600V, 80A, A50L-0001-0383. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 800V, 80A, 600W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, BLOCK, 160A, 600V, SAME AS A50L-0001-0332. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, HIGH SPEED SWITCHING, 600 VOLT, 30 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, R SERIES, 600 V, 30 A, 21-PIN, BUILT-IN CONTROL CIRCUIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, S SERIES, 1200 VOLT RATING, 15 AMP, 6 IN ONE PACKAGE, PC BOARD MOUNT, COMPACT, ROHS COMPLIANCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, SCREW TERMINALS, 3-POLE, PCB POWER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, V SERIES, 1200V, 100 AMP, PC BOARD MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT POWER MODULE, INTEGRATED CIRCUIT,100 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT POWER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT TRANSISTOR MODULE 75A 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT TRANSISTOR MODULE, 1200 VOLTS, 6X8A, 15 PIN, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT TRANSISTOR MODULE, 50 AMP, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT, 30 AMP, 600 V, N-CHANNEL, POWER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT, MODULE, BLOCK, LPM 200A, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT, SIX-PACK MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT, TRANSISTOR MODULE, 1200V COLLECTOR-EMITTER VOLTAGE, 160 WATT MAX POWER DISSIPATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGPT MODULE, R SERIES, 600 V, 30 A, 21-PIN, BUILT-IN CONTROL CIRCUIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 100A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 110A I(C), 600V V(BR)CES, N-CHANNEL, ISOTOP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 150A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 150A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 15A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 15A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 15A I(C)@ 25 DEGREES, 10A I(C) @ 80 DEGREES 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 200A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 20A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 25A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 30A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 35A I(C), 1200V V(BR)CES, ***CAN USE THE -02 SUFFIX**, REPLACED BY 7MBR35SB120-50. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 35A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 57A I(C), 1200V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 75A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT, SOURCE DRIVER, 25 V OUTPUT, 8 CHANNEL, SOIC 18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OR GATE, AHC/VHC SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14 5MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 12A I(C), 120V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 12A I(C), 120V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 15A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 1A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-202, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 1A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-202, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 25A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, POWER BIPOLAR TRANSISTOR, 25A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, SOT-93 3 PIN. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 4A I(C), 60V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-126, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 4A I(C), 60V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-225AA, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 4A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-225AA, PLASTIC/EPOXY, 3 PIN, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 6A I(C), 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 6A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 6A, 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 45V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 45V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, TO-220FP, FULL PACK-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BLOCK TRANSISTOR MODULE 6X50AMP 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BLOCK TRANSISTOR MODULE, 6X50A, 600 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER DIODE MODULE, 100AMP, 1600V, GLASS PASSIVATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MOSFETS, 20 AMP, 500 V, 0.25 OHM, HIGH VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR MODULE 15PIN 10AX6 500V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER, DIODE MODULE, 1600V, 125A, 7 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RF SMALL SIGNAL BIPOLAR TRANSISTOR, 0.008A I(C), 1-ELEMENT, ULTRA HIGH FREQUENCY BAND, SILICON, NPN, SOT-23. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON POWER TRANSISTOR, NPN, HIGH VOLTAGE, 150 V COLLECTOR EMITTER VOLTAGE, 330 V COLLECTOR BASE, 6 V EMITTER BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.1A I(C), 1-ELEMENT, PNP, SILICON TO-92D, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.1A I(C), 30V V(BR)CEO, 1-ELEMENT, NPN, SILICON, SOT-323. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.1A I(C), 30V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.1A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-106. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.2A I(C), 45V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 30V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.8A I(C), 125V V(BR)CEO, 1-ELEMENT, PNP, SILICON, SOT-23. DK MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.8A I(C), 45V V(BR)CEO, 1-ELEMENT, PNP, SILICON, SOT-23. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 40V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-39. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-39. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 45V V(BR)CEO, 1-ELEMENT, PNP, SILICON, SC-73 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 1-ELEMENT, N-CHANNEL, SILICON, JUNCTION FET, TO-39. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY OUTPUT MODULE, RELAY, FOR RT-108 MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 6.5A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-263 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR 16A, 600V, TRIAC, GATE TRIGGER 1.5V 30MA, 3-PIN, THROUGH HOLE, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE 15 AMP, POWER BLOCK, 15 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE 30 AMP, POWER BLOCK, 30 A, 450 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, 300AMP, 600V, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, 600 AMP, 600 VOLTS, SINGLE GATE, POWER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, FLANGE MOUNT, 600 VOLT, 75 AMP, 350 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, L SERIES TRANSISTOR, 600 AMPS, 600 VOLTS, SINGLE GATE, POWER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, .1A 45V TO-18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 1 AMP, PNP, .26W, .5MHZ, TO-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 3PIN, 13AMP, 800V, 0.75OHM, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 600V, 8A, TRIAC TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 8 PIN, FLAT, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, NPN TO-18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, NPN, 120V, 12A, 2.5W, TO-218-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, TO-92-3, THROUGH HOLE, 500 MV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, GENERAL PURPOSE, PNP, -40 V-EMITTER VOLT, -50-BASE VOLT, 0.2 AMP, 100@10 MA HFE, 350 MW, 250 MHZ BANDWIDTH, -65 TO +200 DEGREES C. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, PCB MOUNT, 2, LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, PNP SILICON PLANAR, LOW NOISE AUDIO AMPLIFIER. 45V, 200MA, -65 TO +200 C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, PNP, 100V, 10A, 80W, TO-218. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, PNP, SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, PRE-AMPLIFIER, 100MA 50V, 450MW, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, TO-18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, TRIAC, 16-AMPS, 400-600 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTORS, ALPHA AMPLIFIERS AND BETA UNITS, FROM 6044 SPINDLE AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC, 600V V(DRM), 5A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFUACTURER, IGBT MODULE, 1200V, 50A, PIM. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL BUCK CHOPPER, NPT, IGBT POWER MODULE, 1200V, 100A, 500W, SP4, CHASSIS MOUNT, LOW VOLTAGE DROP, LOW TAIL CURRENT, SWITCHING FREQUENCY UP TO 50 KHZ, SOFT RECOVERY PARALLEL DIODES.. FREE... | |
| FS300R12KE3/AGDR-71C SP KIT. FREE 2 YEAR RADWELL WARRANTY | |
| IC TRANSISTOR VOLTAGE REGULATOR . FREE 2 YEAR RADWELL WARRANTY | |
| IC, 16BIT TRANSCEIVER, TSSOP-48, SUPPLY VOLTAGE MIN:2.7V, SUPPLY VOLTAGE MAX:3.6V, NO. OF PINS:48PINS, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE MAX:85°C, PRODUCT RANGE:-, AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| IC,BUFFER/DRIVER,SIN GLE,8-BIT,AHCT/VHCT- CMOS,SOIC,7.5MM WIDE, 20PIN,PLASTIC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT 200A 1200V T0-264. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT GATE DRIVER, FULL BRIDGE, DSO-28, DRIVER CONFIGURATION: FULL BRIDGE, PEAK OUTPUT CURRENT: 240MA, SUPPLY VOLTAGE MIN:13V, SUPPLY VOLTAGE MAX:17.5V, DRIVER CASE STYLE: DSO, NO. OF PINS: 28 PINS, INPUT... | |
| IGBT MODULE ( S SERIES) 1200V / 10A 6 IN ONE-PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE 100A 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE 100A 600V. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, (V) SERIES, 300A, 1200V, BOARD MOUNT LOW VCE, COMPACT PACKAGE, BOARD MOUNT.. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 100A, 600V, THROUGH HOLE MOUNTING TYPE, POWER TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V, 150A. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V, 25A, IPM, V SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V, 35A, PIM, CONVERTER DIODE BRIDGE, DYNAMIC BRAKE CIRCUIT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V, 35A, V SERIES, PIM, LOW VCE (SAT). FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V, 50A, R SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 150 A, 1200 V, PC BOARD MOUNT, V SERIES, PRESS IN PINS. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1600V, 100A, DIODE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 25 AMP, 1200V, WITH BRAKE . FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 50AMP, 600V, PC BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 600 V, 50 A, V SERIES . FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 600V, 20A, CONVERTER DIODE BRIDGE, DYNAMIC BRAKE CIRCUIT, FOR USE IN, AC AND DC SERVO DRIVE AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 600V, 50A, 6 IN ONE PAACKAGE, IPM-R3 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 75 AMP, 1200V, PC BOARD MOUNT, S SERIES, LOW VCE. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, IPM SERIES, 40 AMPS, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, IPM, SIX-PACK, 600V, 20A, ROHS, V SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, N SERIES, 1200V, 40A, 7 IN 1 IGBT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, PCB MOUNT, 300AMP, 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, POWER MODULE, POWER INTEGRATED MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, SINGLE-IN-LINE, 6 PACK, 600 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, THREE PHASE INVERTER DRIVE, AC 100 ~ 240V, V SERIES, TTL (3.3V/5V) ACTIVE HIGH LOGIC APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT POWER MODULE ( S SERIES) 1200V / 15A . FREE 2 YEAR RADWELL WARRANTY | |
| IGBT POWER MODULE, POWER BLOCK, RELIANCE / NBR/ POWER CUBE. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT TRANSISTOR MODULE, 200 ~ 400 V, 20 MA, 137 W. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, IPM-R3 SERIES, 600V, 150A, 7 IN 1 PGK. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, MODULE, 1200V, 35A, PIM, S SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, SATURATED COLLECTOR EMITTER, VOLTAGE 1.25 TO 1.85 V, DC COLLECTOR CURRENT 50 TO 100 A, DC FORWARD CURRENT 30 A, JUNCTION TEMPERATURE 150 DEGREE C, OPERATING TEMPERATURE -20 TO... | |
| IGBT, TRANSISTOR, BLOCK, 20A, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT-POWERCARDS, FZ1500, WATER COOLED, FOR GM150/SM150 (IGBT) 4.16 KV, 1000 AMP (MAX), 1 PAIR. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 15A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 25A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 75A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTING BUFFER, SOIC-20; LOGIC FAMILY / BASE NUMBER:74AC240; LOGIC DEVICE TYPE:BUFFER, INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74AC; PRODUCT RANGE:-; MSL:-ROHS... | |
| JFET TRANSISTOR . FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR VOLTAGE REGULATORS. FREE 2 YEAR RADWELL WARRANTY | |
| LINK TERMINAL, B7A SERIES, SUITABLE FOR USE B7AP-S1 MODEL INDUCTIVE COUPLER, 16 NPN OUTPUT POINTS, 19.2 SMALL. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, 1.33 (16MA) MAX FORWARD, 1MBPS DATA RATE, 5NS RISE/FALL TIME, PDIP CASE STYLE, 8 PIN, 0/70C OPERATING TEMP, THROUGH HOLE MOUNTED. FREE 2... | |
| MAGNETIC ADAPTER RED. FREE 2 YEAR RADWELL WARRANTY | |
| METAL CAN. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET 500V N-CH Q-FET ADVANCE C-SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET D2 PAK. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET N-CH 15.8A 130W FET 600V 1350PF 38NC. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET N-CHANEL 450VOLT PKG T220AB. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET N-CHANNEL, 40V, 14A, 10MOHM SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET P-CH 30V 10.5A 8SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET P-CH 30V 32A 8DFN. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N-CH, 30V, 25A, TO-252, DPAK. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, TRANSISTOR, THROUGH HOLE, TO-264-3 PACKAGE, N-CHANNEL, 500 V, 37 A, 140 MOHMS. FREE 2 YEAR RADWELL WARRANTY | |
| MULTICOMP Semiconductors BD438 | |
| NATIONAL 12V 1.5A POITIVE VOLTAGE REGULATOR . FREE 2 YEAR RADWELL WARRANTY | |
| NEC PNP TRANSISTOR A883. FREE 2 YEAR RADWELL WARRANTY | |
| NON INVERTING BUFFER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74LCX244, LOGIC DEVICE TYPE:BUFFER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, LOGIC IC FAMILY:74LCX, MSL:-... | |
| NPN GP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLTR 5KV TRANSISTOR 4-SMD . FREE 2 YEAR RADWELL WARRANTY | |
| P-CHANNEL 8A 50V TO-252AA SM TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| P-CHANNEL ENHANCEMENT-MODE VERTICAL DMOS POWER FETS. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER Semiconductors 85C-00S | |
| PNP SI TRANSISTOR, AF/POWER SWITCHING,. FREE 2 YEAR RADWELL WARRANTY | |
| PNP TRANSISTOR, MAXIMUM DC COLLECTOR CURRENT: -4 A, MAXIMUM COLLECTOR EMITTER VOLTAGE: -45 V, CASE: SOT-32, THROUGH-HOLE MOUNT, MAXIMUM POWER DISSIPATION: 36 W, MAXIMUM COLLECTOR BASE VOLTAGE: 45 V, MAXIMUM... | |
| POSITIVE VOLTAGE REGULATOR, THREE TERMINAL, L78M, TO-220, OUTPUT VOLTAGE 24V DC, OUTPUT CURRENT 500 MA. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 12A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 15A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 15A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 25A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, PLASTIC/EPOXY, 3 PIN SOT-93. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 4A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-225AA, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 4A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-225AA, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 8A I(C), 45V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK FOR MR-J2100A-S01. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK TRANSISTO,R 6X75A, 500V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK TRANSISTOR MODULE 6 X 50A 600V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 500V, 0.4OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 3.4A I(D), P-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 46A I(D), 500V, 0.1OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-264AA, 3 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 70 A I(D), 600 V, 0.09 OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 75A I(D), 30V, 0.0055OHM, 1-ELEMENT, N-CHANNEL, TO-252. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MOSFET , TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSISTOR 4AMP 45V 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSISTOR 4AMP 80V NPN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSISTOR MODULE 50AMP 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| RF TRANSISTOR, NPN 45V 100MHZ TO-92; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:45V; TRANSITION FREQUENCY TYP FT:100MHZ; POWER DISSIP. FREE 2 YEAR RADWELL WARRANTY | |
| RFP8P08 P-CHANNEL POWER MOSFET 80V 8A TO-220AB . FREE 2 YEAR RADWELL WARRANTY | |
| SEMICONDUCTOR, NOR FLASH, PARALLEL, 5V, 1M BIT, 128K X 8, 90NS, 32 PIN, TSOP. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, DC VOLTAGE ISOLATION, AUTOMOTIVE, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSO, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5KV, CTR MIN:-, BANDWIDTH:100KHZ, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:15MA, ROHS COMPLIANT: YES. | |
| SILICON EPITAXIAL-BASE POWER TRANSISTORS, PKG TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL BIPOLAR TRANSISTOR, 0.1A I(C), 30V V(BR)CEO, 1-ELEMENT, NPN, SILICON, SOT-323, 1J MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL BIPOLAR TRANSISTOR, 0.1A I(C), 45V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-18. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL BIPOLAR TRANSISTOR, 0.1A I(C), 45V V(BR)CEO, 1-ELEMENT, PNP, SILICON, 3-PIN, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL BIPOLAR TRANSISTOR, 0.2A I(C), 32V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-18 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 1-ELEMENT, N-CHANNEL, SILICON, JUNCTION FET, TO-18. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 1-ELEMENT, N-CHANNEL, SILICON, JUNCTION FET, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| SMD TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ST MICRO Semiconductors BD235 | |
| STMICRO ELECTRONICS Semiconductors BD437 | |
| SUPERVISORY CIRCUITS CMOS DETEC VOLT 5.1V SS0P-5. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING VOLTAGE REGULATORS SW REG CNV BUCK ASYN 150K 4.5V 22V 5.0V. FREE 2 YEAR RADWELL WARRANTY | |
| TECCOR Semiconductors A69154 | |
| THERMOSTAT; PCB; 48/5 VDC, 120 VAC; 1/20 MA; SPST; RADIAL LEADED; PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TO-220 16+ LEAD FREE MOSFET. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER, 8BIT, TRI-STATE, TSSOP-24, LOGIC FAMILY / BASE NUMBER:74LVX424, LOGIC DEVICE TYPE:TRANSCEIVER, TRANSLATING, LOGIC CASE STYLE:TSSOP, NO. OF PINS:24PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC ROHS COMPLIANT: YES. | |
| TRANSISTOR 1.5AMP 1000V 11.5OHM N-CHANNEL 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 10 PIN CAN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 100MA 300V SMALL SIGNAL. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 12AMP 60V NPN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 12AMP 800V NPN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 16PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 300MA 45V 2CHANNEL PNP SILICON 6PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 3PIN 5AMP 400V TRIAC TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 3PIN PNP SILICON POWER. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 500MA NPN SMALL SIGNAL 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 5AMP 600V 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 5PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 600V 40A 160W THROUGH HOLE TO-3P. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 6PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 800MA 40V N-CHANNEL 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR BLOCK 15AMP 600V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR COMPONENT 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR DUAL LOW OHM 5AMP SINGLE POLE 600V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR IGBT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR MOD. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR MODULE 6X50AMP 500V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR MODULE, 150A, 1200V, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR MODULE, 15AMP, 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR MODULE, 20A, 500V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR MODULE, IGBT, 600V/75A/PIM. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT MODULE, 30VDC, 0.5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT SOLID STATE RELAY, 3750 V ISOLATION-MAX, PDIP6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR PCB MOUNT 10AMP 380V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR PNP POWER 80V, 12A, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR PNP SILICON BIPOLAR 100V .5AMP TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR SILICON NPN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR SILICON PNP T0-18. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR SMALL SIGNAL 40V 600MA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR SOT223. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR T0-3 550 GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR T0-3 580 GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR TO-3 1280 GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR TO-3 480 GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR TO-3 490 GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR TO-3 500 GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR TO-3 520 GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR TO-3 530 GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR TO-3 540 GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR TO-3 560 GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR TO-3 570 GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR TO-3 600 GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR TO-3 610 GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR TO-3 620 GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR TO-3 625 GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR TO-3 640 GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR TO-3 GAIN 475. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, (3) ROUND POSITION, TO-5, SOLCKET GOLD THRUOUGH HOLE.. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 100V, 60A, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 3PIN, EEPROM, 16K, SP,I 3MHZ, 8SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 50A, 600V, IGBT/2U. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 6 X 60AMP, 600V, SAME AS A50L-0001-0230. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, BIPOLAR (BJT), SINGLE , NPN, 100 VAC, 40W, 3 AMP, TO-220, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, BIPOLAR, BJT, PNP, SILICON, AF POWER TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, BIPOLAR, NPN, 120V COLLECTOR, 5V EMITTER, 50MHZ, 250MA, TO-39-3. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, BJT, SOT-223-4, PNP, 45V, 5W, 5A. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, DARLINGTON TRANSISTORS, AF TRANS, DARLINGTON, NPN, 60V, 0.5A, SOT-23, TM FGS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, ELECTRONIC COMPONENT, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, IGBT, TYPE: SIX-PACK, VCES: 1200VDC, IC: 100AMPS, VGES +/-:20, VGE(TH) MIN/MAX: 15V, VCE(SAT) MAX:1.9V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MEDIUM POWER USE, NON-INSULATED, PLANAR PASSIVATION TYPE, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET 40A 300V TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N-CHANNEL, TO-252, 30V, 62A, 60W, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, N-CH 1200V 27A T-MAX. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, N-CHAN 500V 2.2A D-PAK TO-252 SMMARKED "IFR422". FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN SI DARLINGTON, 150W. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN, 45V, 200MA, TO-18, 3-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN, DARLINGTON, 30V,1A, 625MW, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN, SILICON, 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, PNP, -80V, -1A, 150DEG C, 1.6W. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, PNP, 45V, 4A, TO-126 (SOT-32), COMPLEMENT TO BD437. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, PNP, BIPOLAR, 60V, 1A, 800 MW, THROUGH HOLE, TO-39. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, POWER FIELD-EFFECT, 9A I(D), 1200V, 1.4OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247, MOSFET. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, POWER MOS 7 SERIES, MOSFET, N-CHANNEL, 500 VDSS, 75 MOHM, 51 AMPS, CHASSIS MOUNT, ISOTOP SOT-227-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, SEMICONDUCTOR ACCY TRANSISTOR, PHOTOTRANSISTOR, NPN, SILICON, SENSOR U-MATIC VCR APPLICATIONS, SONY ALTERNATE PART NUMBER 2SC2072. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, SI PNP BJT BIPOLAR TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, SINGLE, BIPOLAR (BJT), GENERAL PURPOSE, NPN POLARITY, 100 V MAX COLLECTOR EMITTER BREAKDOWN, 90 WATT MAX POWER, 15 AMP DC CURRENT GAIN, TO-223 CASE, ROHS COMPLIANT. FREE 2 YEAR... | |
| TRANSISTOR, SMALL SIGNAL BIPOLAR, 0.1 A I(C), 45 V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-18. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, TO-220, 5 DOT LED LEVEL METER. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR,AUTOMATIC VOLTAGE SWITCH, 500V, TO-220AB, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:500V, ON STATE RMS CURRENT IT(RMS):5A, TRIAC CASE STYLE:TO-220AB, GATE TRIGGER CURRENT MAX (QI), IGT:-, GATE TRIGGER VOLTAGE MAX VGT:-, -ROHS... | |
| TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR: N-MOSFET; UNIPOLAR; 60V; 21A; 17W; DFN8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTORS, BIPOLAR, BJT NPN 32VCBO 7.0VEBO 100MA 340MW 1W. FREE 2 YEAR RADWELL WARRANTY | |
| TRASISTOR OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| VARO, R711A, TRANSISTOR , 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| VOLT REGULATOR. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |