Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK72A12N1,S4X

Description
N-Channel 120V 72A (Tc) 45W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet
Description
N-Channel 120V 72A (Tc) 45W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TK72A12N1S4X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK72A12N1S4X-ND
Single FETs, MOSFETs TK72A12N1S4X-ND
N-Channel 120V 72A (Tc) 45W (Tc) Through Hole TO-220SIS

N-Channel 120V 72A (Tc) 45W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK72A12N1,S4X - 1050558-TK72A12N1,S4X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK72A12N1,S4X
1050558-TK72A12N1,S4X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK72A12N1,S4X 1050558-TK72A12N1,S4X
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1050558-TK72A12N1,S4 X Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 120V Continuous Drain Current at 25°C: 72A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 8100pF @ 60V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 36A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1050558-TK72A12N1,S4X
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 120V
Continuous Drain Current at 25°C: 72A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 8100pF @ 60V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 36A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
120V 72A MOSFET Transistor
278-TK72A12N1,S4X
120V 72A MOSFET Transistor 278-TK72A12N1,S4X
MOSFET N-CH 120V 72A TO220SIS Product overview: TK72A12N1,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK72A12N1,S4X can be used for catalog matching and distributor lookup.

MOSFET N-CH 120V 72A TO220SIS Product overview: TK72A12N1,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK72A12N1,S4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 211492583 - Radwell International
Willingboro, NJ, United States
Transistor
211492583
Transistor 211492583
TRANSISTOR, MOSFET, N-CHANNEL, 120 V, 72 A, 45 W, TO-220-3 FULL PACK. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N-CHANNEL, 120 V, 72 A, 45 W, TO-220-3 FULL PACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK72A12N1,S4X - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK72A12N1,S4X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK72A12N1,S4X
MOSFET N-CH 120V 72A TO220SIS

MOSFET N-CH 120V 72A TO220SIS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number TK72A12N1S4X-ND 1050558-TK72A12N1,S4X 278-TK72A12N1,S4X 211492583 TK72A12N1,S4X
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK72A12N1,S4X 120V 72A MOSFET Transistor Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220SIS Tube 10V
V(BR)DSS 120 volts
PD 45000 milliwatts 45 milliwatts
Unlock Full Specs
to access all available technical data