Radwell International Datasheets for Quick Couplers
Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EACH), PNEUMATIC FITTING COUPLING, QUICK CONNECT, 1/4IN BODY, 1/4IN THREAD SIZE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PACK OF 10), PUSH-QUICK “T” UNION, 3/8”, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PACK OF 10), PUSH-QUICK MALE CONNECTOR, 3/8”, 3/8” NPT, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PACK OF 10), PUSH-QUICK MALE ELBOW, 1/4”, #10-32, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PACK OF 10), PUSH-QUICK MALE ELBOW, 3/8”, 3/8” NPT, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PACK OF 10), PUSH-QUICK STRAIGHT UNION, 3/8”, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PACK OF 5), PUSH-QUICK CROSS UNION, 3/8”, PACK OF 5. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 10), PUSH-QUICK ELBOW UNION, 3/8 INCH, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 10), PUSH-QUICK MALE CONNECTOR, 3/8”, 1/4” NPT, PACK OF 10, ONE TOUCH/PUSH-TO-CONNEC T. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 10), PUSH-QUICK STRAIGHT UNION, 1/4I NCH, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 10), PUSH-QUICK T UNION, 1/4 INCH, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 5), PUSH-QUICK CROSS UNION, 1/4 INCH, PACK OF 5. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" INSIDE TUBE DIAM, BRASS, QUICK DISCONNECT, HOSE BARB INLINE COUPLING BODY 250 MAX PSI, -40 TO 180°F, 1.87" OAL X 0.75" OVERALL HEIGHT, CHROME PLATED. FREE 2 YEAR RADWELL... | |
| BARB CROSS FITTING, MINIATURE, 1/16 INCH BARB, PUSH TO CONNECT, QUICK FITTING, FOR USE WITH URETHANE HOSE, LEAK FREE CONNECTION, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| BARB CROSS FITTING, MINIATURE, 1/8 INCH BARB, PUSH TO CONNECT, QUICK FITTINGS, FOR USE WITH URETHANE HOSE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| BRACKET QUICK ASSEMBLY FEMALE 3/4IN NPT 188PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BULKHEAD TUBE FITTING, STAINLESS STEEL QUICK CONNECT BODY, 0.5 CV, 3/8 IN, FULL FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, AKH SERIES, STRAIGHT, 1/4 INCH LENGTH, QUICK CONNECT, ONE-TOUCH FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR QUICK-CONNECT STEM 1/2INCH BLUE/KEY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR QUICK-CONNECT STEM 1/2INCH YELLOW/KEY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, QUICK LOCK CONNECTOR, FLEX / AC / MC , DUPLEX, INSULATED THROAT, STEEL, 1/2 INCH, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| COUPLER / ESAFE, QUICK DISCONNECT, SERIES 320, 1/4 INCH BSPT MALE NBR+ CONNECTION, 232 PSI /16 BAR, 80.8 CFM, COUPLING / ZINC-PLATED STEEL/BRASS, NIPPLE / HARDENED ZINC-PLATED STEEL, REPLACES 10-320-1152. | |
| COUPLER / QUICK DISCONNECT, SERIES 358, 8702 PSI / 600 BAR MAX, 1/8 INCH MALE NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLER BODY, BRASS UNIVERSAL QUICK COUPLER BODY, PIPE SIZE - QUICK CONNECT AIR COUPLINGS: 1/2 INCH NPT, MAX. PRESSURE - QUICK CONNECT AIR COUPLINGS, 500 PSI. FREE 2 YEAR RADWELL... | |
| COUPLER, QUICK-ACTING, METAL, 4 MM TUBE OUTER DIAMETER CONNECTION, 20 BAR, MEDIA: COMPRESSED AIR/WATER, NICKEL PLATED BRASS, -20 TO +100 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING / QUICK DISCONNECT, SERIES 550, 1/2 INCH FEMALE NPT CONNECTION, 232 PSI / 16 BAR, 130.2 CFM, COUPLING / ZINC-PLATED STEEL/BRASS, NIPPLE / HARDENED ZINC-PLATED STEEL. FREE 2 YEAR... | |
| COUPLING / QUICK DISCONNECT, SERIES 565, 1/2 INCH NPT FEMALE THREAD CONNECTION, 5801 PSI / 400 BAR MAX, COUPLING / STEEL, NIPPLE / HARDENED STEEL. FREE 2 YEAR RADWELL WARRANTY... | |
| COUPLING / QUICK DISCONNECT, SERIES 565, 3/4 INCH -16 UNF FEMALE THREAD CONNECTION, 5801 PSI / 400 BAR MAX, SEAL / NBR, COUPLING / STEEL, NIPPLE / HARDENED STEEL. FREE... | |
| COUPLING / QUICK DISCONNECT, SERIES 565, FLAT FACE, 5801 PSI / 400 BAR MAX, 3/4 INCH - 16 UNF FEMALE THREAD CONNECTION, NBR SEAL, COUPLING / STEEL, NIPPLE / HARDENED... | |
| COUPLING, 1000 SERIES, ONE WAY PLUG, MALE COUPLING, 1/4" BODY, 1/4" PORT, 1/4"-18 THREAD, FEMALE NPTF, STEEL, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, 1000 SERIES, ONE WAY PLUG, MALE, NPTF, STEEL, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, 180 SERIES, PLUG, MALE, MINIATURE BALL LOCK, QUICK DISCONNECT, BRASS, COMPRESSED AIR/GASSES/LIQUIDS. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, 2RL SERIES, SOCKET, STRAIGHT, FEMALE, STEEL, QUICK DISCONNECT, RING LOCK, BUNA-N SEAL, 1-WAY VALVE, -40 TO +250 DEG FAHRENHEIT, BURST PRESSURE 1200 LB/SQUARE INCH. FREE 2 YEAR RADWELL WARRANTY... | |
| COUPLING, HK SERIES, PLUG, BUNA-N SEAL, BRASS, STRAIGHT, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, ONE WAY PLUG, MALE, NPTF, STEEL, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, ONE WAY SOCKET, 100 SERIES, 1/8-27IN NPTF, QUICK DISCONNECT, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, QUICK COUPLING, LOCKING, 1/2IN, STAINLESS STEEL, VITON SEAL, . FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, QUICK DISCONNECT, 5000 SERIES SOCKET, BRASS, BALL LATCHING MECHANISM, OPTIONAL SLEEVE LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, QUICK DISCONNECT, HK SERIES, BRASS, SELF-SEALING POPPET VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, SERIES 2-HK, FEMALE SOCKET, 1/4"-19 BSPP VALVED, BRASS, FKM SEAL, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1/4" RV PROPANE SHUTOFF VALVE, QUICK CONNECT ADAPTOR FOR PROPANE HOSE, NATURAL GAS, 100% SOLID BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUPLER / QUICK DISCONNECT COUPLER, SERIES 315, 1/4 INCH FEMALE NPT CONNECTION, 232 PSI / 16 BAR, 67.7 CFM, COUPLING / ZINC-PLATED STEEL/BRASS, NIPPLE / HARDENED ZINC-PLATED... | |
| DISCONTINUED BY MANUFACTURER, COUPLER / QUICK DISCONNECT, 3/8 INCH NPT, MALE THREAD, 232 PSI / 16 BAR, 32.6 CFM, ZINC-PLATED STEEL/BRASS / COUPLING, HARDENED ZINC-PLATED STEEL / NIPPLE, REPLACED BY... | |
| DISCONTINUED BY MANUFACTURER, COUPLER / QUICK DISCONNECT, SERIES 315, 1/4 INCH / 6.5X10 MM STREAM-LINE CONNECTION, 232 PSI / 16 BAR, 67.7 CFM, COUPLING / ZINC-PLATED STEEL/BRASS, NIPPLE / HARDENED... | |
| DISCONTINUED BY MANUFACTURER, COUPLER / QUICK DISCONNECT, SERIES 315, 1/4 INCH FEMALE BSPP CONNECTION, 232 PSI / 16 BAR, 67.7 CFM, COUPLING / ZINC-PLATED STEEL/BRASS, NIPPLE / HARDENED ZINC-PLATED STEEL,... | |
| DISCONTINUED BY MANUFACTURER, COUPLER, FEMALE, QUICK TWISTLOCK, PUSH TO CONNECT, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUPLING, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELBOW QUICK CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ESAFE COUPLER / QUICK DISCONNECT, SERIES 320,1/2 INCH NPT FEMALE NBR+ CONNECTION, 232 PSI / 16 BAR, 74.2 CFM, COUPLING / ZINC-PLATED STEEL/BRASS, NIPPLE / HARDENED ZINC-PLATED... | |
| DISCONTINUED BY MANUFACTURER, FITTING STRAIGHT MALE, PNEUMATIC FITTING, 1/8 MALE, QUICK CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FITTING TUBE, QUICK DISCONNECT, 1/16IN ID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FITTING, INSTRUMENTATION, QUICK-CONNECT BODY, SS, 0.2 CV, 1/8 IN MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 1/2INCH, RIGHT ANGLE, MALE TO FEMALE, MALE TO QUICK TUBE CONNECT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HOSE END, COUPLING, FEMALE, BRASS, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HOSE STEM, 3/8IN ID, 5 SERIES QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PERMANENT FERRULE LESS TUBE FITTING, QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING COUPLING, TWIST LOCK, QUICK CONNECT, 3/8IN, MALE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, MALE ELBOW, QUICK CONNECTOR, THREADED, BRASS, 6MM ADAPTER CONNECTION, 11MM MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUICK CONNECT BODY, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUICK CONNECT COUPLING, 1/2IN, COUPLER X NPT FEMALE, STEEL BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUICK CONNECT STEM WITH VALVE, STAINLESS STEEL INSTRUMENTATION QUICK-CONNECT STEM, STAINLESS STEEL INSTRUMENTATION, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUICK CONNECT, STAINLESS STEEL, PTFE SEALED, 1/4 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUICK DISCONNECT COUPLER, 8X12 MM STEAM-LINE CONNECTION, 232 PSI, 32.6 CFM, ZINC-PLATED STEEL/BRASS COUPLING, HARDENED ZINC-PLATED STEEL NIPPLE, REPLACED BY 10-310-2062. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUICK DISCONNECT COUPLER, SERIES 320, 1/2 INCH MALE NPT CONNECTION, 232 PSI /16 BAR, 74.2 CFM, ZINC-PLATED STEEL / BRASS, REPLACED BY 10-320-2455. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, QUICK DISCONNECT HOSE FITTING, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SS FULL FLOW QUICK CONNECT BODY, 3/8 IN. SWAGELOK TUBE FITTING (QF8 SERIES). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STAINLESS STEEL INSTRUMENTATION, QUICK CONNECT, STEM WITHOUT VALVE, 0.3 CV, 1/8 IN. MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STAINLESS STEEL, QUICK CONNECT, 1/4IN, END SIZE 1/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE FITTING, MINI QUICK-CONNECT BODY, 0.05CV FLOW RATING, 1/8INCH MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| ELBOW QUICK CONNECTOR, 1/2 IN CONNECTION, 11.7 MM NOMINAL SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| ELBOW QUICK FITTING 6MM. FREE 2 YEAR RADWELL WARRANTY | |
| ELBOW QUICK FITTING, 5/16 TUBE DIA, 3/8 NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics KS3-1/4-A | |
| FITTING QUICK CONNECT 1/2INCH BLUE/KEY. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING QUICK CONNECT 1/2INCH PURPLE/KEY. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING QUICK CONNECT 1/8. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING STRAIGHT QUICK FITTING 8MM. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, HIGH POLISHEDSANITARY STEEL QUICK-CLAMP TUBE FITTING, 3/4 INCH TUBE OD X 6 INCH OAL. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, PUNCTURE SEAL, QUICK DISCONNECT, VALVED, 1/4 INCH TUBE ID, 1/4 INCH FLOW SIZE, POLYPROPYLENE, WHITE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, QUICK COUPLING, 3/8-18 (MALE) THREAD TO NIPPLE, NPTF CONNECTION TYPE, 3/8 IN BODY, NON-VALVED, 300 PSI MAX OPERATING PRESSURE, 250 DEG. F MAX TEMP., STEEL MATERIAL. FREE 2 YEAR... | |
| FLOW QUICK CONNECT BODY, 39 CV, 1 INCH MALE NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW QUICK CONNECT STEM, QF16 SERIES, 39 CV, 1 INCH FEMALE NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| FLUID FITTING, QUICK DISCONNECT, 1/8IN MALE QD X COMPR FD. FREE 2 YEAR RADWELL WARRANTY | |
| FULL FLOW QUICK-CONNECT BODY, 3/4 IN. FEMALE NPT, QF SERIES, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| HOSE BARB PLUG 1/4IN 300PSI QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| HOSE COUPLING, 1/2-15 INCH TREAD SIZE, 3000 PSI, 70 F MAX WORKING PRESSURE, 45.42 IPM, FEMALE NPTF, QUICK CONNECT, HYDRAULIC, POPPET VALVE, NITRILE SEAL MATERIAL. FREE 2 YEAR RADWELL WARRANTY... | |
| HOSE COUPLING, QUICK CONNECT,5600, FEMALE HALF/3/4IN FNPT,STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| HOSE STEM, 1/2IN ID, 5 SERIES, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC COUPLER, 60 SERIES, 1/2 INCH BODY SIZE, STEEL, 4000 PSI MAX PRESSURE, 1/2 NPTF THREAD, FEMALE, QUICK COUPLER. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC COUPLING, 6600 SERIES A, 1/2 INCH BODY, 3/4 - 16 CONNECTION, 4000 PSI, 12 GAL / MIN, POPPET VALVE TYPE, MULIT PURPOSE, QUICK CONNECT, STEEL. FREE 2 YEAR RADWELL... | |
| HYDRAULIC QUICK COUPLING, FEM/FEC SERIES, NON-SPILL, FLAT FACE, COUPLING HALF: MALE NIPPLE, CONNECTION TYPE: MALE BULKHEAD FACE SEAL, FLOW RATE: 12 GALLONS/MINUTE, 1 INCH CONNECTION TRHEAD, 5000 PSI MAX OPERATING... | |
| HYDRAULIC QUICK COUPLING, ISO 7241, 6600 SERIES, FEMALE, 3/8 IN BODY SIZE, 9/16-18 THREAD SIZE, 4000 PSI, 250 DEG. MAX OPERATING TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC QUICK COUPLING. FREE 2 YEAR RADWELL WARRANTY | |
| INSTRUMENTATION QUICK CONNECT BULKHEAD BODY. FREE 2 YEAR RADWELL WARRANTY | |
| INSTRUMENTATION QUICK CONNECT STEM WITH VALVE, 1.5 CV, 1/2 IN., BULKHEAD TUBE FITTING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSTRUMENTATION QUICK-CONNECT BODY, 1.5 CV, 1/2 IN. TUBE FITTING, STAINLESS STEEL, QC8 SERIES, FLUOROCARBON FKM O-RING. FREE 2 YEAR RADWELL WARRANTY | |
| KD2/3/4/6, KS2/3/4/6, QUICK COUPLING PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| KK, S COUPLER SERIES, QUICK COUPLINGS/DISCONNECT S. FREE 2 YEAR RADWELL WARRANTY | |
| KK130, S COUPLERS, QUICK COUPLINGS/DISCONNECT S. FREE 2 YEAR RADWELL WARRANTY | |
| LEGRIS Pneumatics 6663-63-28 | |
| LOCK COUPLING, SERIES CP1, QUICK COUPLINGS/DISCONNECT S. FREE 2 YEAR RADWELL WARRANTY | |
| NIPPLE / QUICK DISCONNECT NIPPLE, SERIES 315,1/4 INCH / 6.5X10 MM STREAM-LINE CONNECTION, 232 PSI / 16 BAR, 67.7 CFM, COUPLING / ZINC-PLATED STEEL/BRASS, NIPPLE / HARDENED ZINC-PLATED STEEL. FREE... | |
| NIPPLE / QUICK DISCONNECT, SERIES 310, 6.5 X 10 MM STREAM-LINE CONNECTION, 232 PSI / 16 BAR, 32.6 CFM, ZINC-PLATED STEEL/BRASS / COUPLING, HARDENED ZINC-PLATED STEEL / NIPPLE. FREE 2... | |
| NIPPLE / QUICK DISCONNECT, SERIES 310, 8X12 MM STREAM-LINE CONNECTION, 232 PSI /16 BAR, 32.6 CFM, COUPLING / ZINC-PLATED STEEL/BRASS, NIPPLE / HARDENED ZINC-PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY... | |
| NIPPLE / QUICK DISCONNECT, SERIES 315,1/4 INCH FEMALE BSPP CONNECTION, 232 PSI /16 BAR, 67.7 CFM, COUPLING / ZINC-PLATED STEEL/BRASS, NIPPLE / HARDENED ZINC-PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY... | |
| NIPPLE / QUICK DISCONNECT, SERIES 320, 1/4 INCH / 6.5X10 MM, STREAM-LINE CONNECTION, 232 PSI /16 BAR, 74.3 CFM, COUPLING / ZINC-PLATED STEEL/BRASS, NIPPLE / HARDENED ZINC-PLATED STEEL. FREE 2... | |
| NIPPLE / QUICK DISCONNECT, SERIES 320, 5/16 INCH / 8X12 MM STREAM-LINE CONNECTION, 232 PSI / 16 BAR, 74.3 CFM, COUPLIG / ZINC-PLATED STEEL/BRASS, NIPPLE / HARDENED ZINC-PLATED STEEL. FREE... | |
| NIPPLE / QUICK DISCONNECT, SERIES 365, FLAT FACE, 1/2 INCH NPT, FEMALE, 5801 PSI / 400 BAR MAX, COUPLING / STEEL, NIPPLE / HARDENED STEEL, NBR SEAL. FREE 2 YEAR... | |
| NON-VALVED NIPPLE, HIGH FLOW, UNVALVED, HYDRAULIC QUICK COUPLINGS, FEMALE NPTF, CONNECTION THREAD SIZE (INCH) 3/8 - 18. FREE 2 YEAR RADWELL WARRANTY | |
| ONE WAY SHUT OFF QUICK DISCONNECT PLUG, 1/8' MPT MALE THREAD, PNEUMATIC PLUG - STEEL BODY, 1/8 IN NPT, 1/8 – 27 MALE THREAD, 300 PSI, 1/8 IN BODY SIZE,... | |
| PARKER , TUBE FITTINGS DIVISION , FF-372-EFP-E4 , FF372EFPPE4, HYDRAULIC QUICK CONNET . FREE 2 YEAR RADWELL WARRANTY | |
| PARKER FF-751-12FP, NON-SPILL HYDRAULIC QUICK COUPLER, 3/4 NPSF FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, QUICK CONNECT, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, QUICK COUPLINGS, FEMALE PIPE THREAD, SOCKET, FEMALE ½, ½- 14NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, QUICK DISCONNECT, FEMALE END CONNECTION, SOCKET, FEMALE ½, PORT SIZE 3/8, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, SS INSTRUMENTATION QUICK-CONNECT BODY, QC4 SERIES, C0.2 CV MAX., 1/4 INCH, BULKHEAD TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PIPE FITTING, STRAIGHT, QUICK SEAL, DK TYPE, BRASS, DC6 SERIES, 6MM TUBE, 1/4 INCH THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC QUICK CONNECT COUPLING, 6MM HOSE BARB. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA, BELT FASTENER, QUICK-FIT SERIES, 18 MIN PULLEY DIAMETER, 375 P.I.W., 5/16-9/16 IN BELT THICKNESS, MEGALLOY, TOP & BOTTOM PLATES, BALANCE STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| QC SERIES, 316SS, INSTRUMENTATION QUICK-CONNECT BODY, 1/4 IN. DUOLOK TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| QC SERIES, 316SS, INSTRUMENTATION QUICK-CONNECT BODY, 1/4 IN. MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| QC SERIES, 316SS, INSTRUMENTATION QUICK-CONNECT STEM W/ VALVE, 1/4 IN. MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| QF SERIES, 316SS, FULL FLOW QUICK-CONNECT BODY, 1/4 IN. MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| QF SERIES, 316SS, FULL FLOW, QUICK-CONNECT STEM W/O VALVE, 1/4 IN, MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT AIR FITTING, 8MM, 3/8IN THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT ASSEMBLY, 1/8” HOSE TO #10-32M, TRIPLE BARB. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT BODY 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT CAP - #10-32F, QUICK COUPLINGS/DISCONNECT S. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT CAP - 1/16 HOSE. SIMPLY PUSH HOSE OVER BARBED END AND SECURE WITH SLIP-OVER HOSE CLAMP FURNISHED., QUICK COUPLINGS/DISCONNECT S. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT FITTING BRASS BARBED 3/4IN ID. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT FITTING, 60PS SERIES, NORDSON MEDICAL, LINKTECH, 1/2 INCH HB, STRAIGHT MALE, VALVED, POLYSULFONE / EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT HOSE COUPLING, 3/8 INCH BODY SIZE, 1/4 INCH HOSE FITTING SIZE, SLEEVE, MNPT, 1000 PSI, ZINC PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT NIPPLE, NON-VALVED, PNEUMATIC, TRU-FLATE, 1/2 INCH PORT, NPTF MALE, STRAIGHT THROUGH. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT PIPE THREAD 1/4IN NPT FEMALE KEYED. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT STEM W/VALVE 3/4IN FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT STEM W/VALVE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT VALVE, BODY - #10-32M, QUICK COUPLINGS/DISCONNECT S. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT VALVE, BODY, #10-32F. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT, QF SERIES, 316SS, FULL FLOW QUICK-CONNECT STEM W/O VALVE, 1/4IN, FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK COUPLER 1/4INCH FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK COUPLER, 1/4 IN FLARE QUICK CONNECT, 1/8 IN FEMALE PIPE THREAD, FNFPT. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK COUPLER, HYDRAULIC, 303SS, 1/2-14 FNPT THREAD, BUNA SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK COUPLING PLUG, KD SERIES, 4.95 MM NOMINAL WIDTH, -0.95-12 BAR OPERATING PRESSURE, 558 L/MIN STANDARD NOMINAL FLOW RATE, INTERNAL THREAD G1/8 PNEUMATIC CONNECTION, 531668. FREE 2 YEAR RADWELL WARRANTY... | |
| QUICK COUPLING SOCKET, KD SERIES, 4.95 MM NOMINAL WIDTH, -0.95-12 BAR OPERATING PRESSURE, 563 L/MIN STANDARD NOMINAL FLOW RATE, EXTERNAL THREAD G1/8 PNEUMATIC CONNECTION, 2142. FREE 2 YEAR RADWELL WARRANTY... | |
| QUICK COUPLING SOCKET, SERIES KD, 10 MM NOMINAL WIDTH, -0.95-12 BAR OPERATING PRESSURE, 261-1274 L/MIN FLOW RATE, G3/8 EXTERNAL THREAD, NBR SEALS, (2144). FREE 2 YEAR RADWELL WARRANTY | |
| QUICK COUPLING SOCKET, SERIES KD, 2.9 MM NOMINAL WIDTH, -0.95-12 BAR OPERATING PRESSURE, 158 L/MIN NOMINAL FLOW RATE, CK-4 PNEUMATIC CONNECTION, (531629). FREE 2 YEAR RADWELL WARRANTY | |
| QUICK COUPLING, CM SERIES, 3/8IN MOLD NIPPLE, 1/4IN MNPTF, BRASS, PRICE EACH. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK COUPLING, EAMC SERIES, DIAMETER OF HOLDER 1: 6 MM, DIAMETER OF HOLDER 2: 6.35 MM, SIZE 30, 32 MM NOMINAL LENGTH, 8000 1/MIN MAX. ROTATIONAL SPEED, 551002. FREE 2... | |
| QUICK COUPLING, HYDRAULIC / MULTIPURPOSE, QUICK CONNECT, SERIES B INTERCHANGE, 60 SERIES, 50 GAL/MIN/189 L/MIN FLOW, BRASS BODY, BODY SIZE - 1 IN, 1500 PSI / 102 BAR MAX, FEMALE... | |
| QUICK DISCONNECT COUPLING PLUG, 2RL SERIES, MALE HALF, BODY SIZE: 1/4 INCH, HOSE INNER DIAMETER: 1/4 INCH, STEEL/BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK DISCONNECT COUPLING, 2RL SERIES, STRAIGHT ANGLE, MANUAL CONNECTION, MALE, NPTF, 1200 PSI BURST PRESSURE, 3/8 INHC PORT SIZE, PLUG, 300 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK DISCONNECT COUPLING, 2RL SERIES,STRAIGHT ANGLE, NPTF, BURST PRESSURE: 1200 POUNDS PER SQUARE INCH, FLOW RATE: 356.63 GALLONS PER MINUTE. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK DISCONNECT COUPLING, 3/8IN HOSE BARB, 1/4IN BODY SIZE, 300PSI. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK DISCONNECT COUPLING, 700 SERIES, 1/4IN-18 NPTF PORT SIZE, FEMALE CONNECTION, 21 SCFM, 1500 PSI MAX., BRASS BODY MATERIAL, BUNA-N SEAL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK DISCONNECT COUPLING, DUST CAP, 3/8 INCH, MALE THREAD, W56000 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK DISCONNECT COUPLING, FD45 SERIES, FEMALE, 1/4 INCH NPT, 5000 PSI, SLEEVE LOCK, STEEL, NITRILE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK DISCONNECT COUPLING, HOSE END, 1/4 INCH TO 3/8 INCH CONNECTION, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK DISCONNECT COUPLING, MALE NPTF PNEUMATIC END CONNECTION, 2RL SERIES, 1/4 INCH, 300 PSI, 1200 PSI BURST PRESSURE, 1350 LITERS PER MINUTE, STRAIGHT BODY, STEEL. FREE 2 YEAR RADWELL WARRANTY... | |
| QUICK DISCONNECT COUPLING, MANUAL CONNECT, INDUSTRIAL INTERCHANGE BALL LOCK, 400 SERIES, MALE PLUG, 1/2 INCH INNER DIAMETER CONNECTION, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK DISCONNECT COUPLING, PLUG, 2RL SERIES, STRAIGHT ANGLE, 1200 POUNDS PER SQUARE INCH BURST PRESSURE, NPTF, 1/4 INCH TO 3/16 INCH CONNECTION, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK DISCONNECT FLUID FITTING, 1/8 FEM QD X COMPR FD. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK DISCONNECT FLUID FITTING, 1/8IN MALE QUICK DISCONNECT X COMPRESSION PNL FD. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK DISCONNECT, VALVED COUPLING INSERT 250 MAX PSI, -40 TO 180F, 1.22" OAL X 0.49" OVERALL HEIGHT, CHROME PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK DISCONNECTCOUPLING PLUG, 2RL SERIES, STRAIGHT ANGLE, 1200 PSI BURST PRESSURE, 300 PSI MAX PRESSURE, 5/8 INCH CONNECTION TO 1/4 INCH PORT, ONE WAY, CARBON STEEL. FREE 2 YEAR RADWELL... | |
| QUICK DISCONNET COUPLING, 5000 SERIES, PLUG, MALE, BRASS, 1/2 HOSE. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST, AQ SERIES, 1/8 INCH STANDARD (NPT). FREE 2 YEAR RADWELL WARRANTY | |
| QUICK RELEASE COUPLING 1/2IN.MALE. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK-CONNECT BODY 1/8IN BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK-CONNECT BODY, BRASS INSTRUMENTATION, 0.5 CV, 3/8 IN. SWAGELOK TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK-CONNECT BODY, INSTRUMENTATION, QC SERIES, 316SS, 1/4 INCH MALE NPT, 0.2CV. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK-CONNECT STEM W/ VALVE, STAINLESS STEEL, 1.5 CV, 1/2 IN.. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK-CONNECT STEM WITHOUT VALVE, 0.8 CV, 3/8 IN. MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK-RELEASE LATCH KIT (2). FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Pneumatics B-QC4-S-4PM-SUB | |
| RADWELL VERIFIED SUBSTITUTE Pneumatics SS-QC4-B-4PM-SUB | |
| RADWELL VERIFIED SUBSTITUTE Pneumatics SS-QF4-B-4PM-SUB | |
| S/S PUSH-QUICK MALE CONNECTOR, 1/4, 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SELF-ALIGNING ROD COUPLER, QUICK COUPLING, SIZE M12, GALVANIZED STEEL BUSHING AND HOUSING MATERIAL, CASE-HARDENED STEEL BALL PIN AND WASHER MATERIAL, CORROSION RESISTANCE CLASS - 2, 2064. FREE 2 YEAR RADWELL... | |
| SMC Pneumatics AQ1510-N01 | |
| SNAP-TITE DESIGN, MULTI-PURPOSE QUICK COUPLINGS, HYDRAULIC APPLICATIONS, 3/4", H COUPLER, 2000 PSI MAXIMUM WORKING PRESSURE, POPPET VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOCKET FEMALE QUICK CONNECTOR 1/4IN-FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOCKET, QUICK CONNECT, HOSE PROTECTION CONNECTOR, 218 MAX PSI, 8.5MM ID, 12.5 MM OD. FREE 2 YEAR RADWELL WARRANTY | |
| SS INSTRUMENTATION QUICK-CONNECT BODY, 0.2 CV, 1/4 IN. TUBE FITTING, YELLOW KEY. FREE 2 YEAR RADWELL WARRANTY | |
| SS INSTRUMENTATION QUICK-CONNECT BODY, 1.5 CV, 1/2 IN. SWAGELOK BULKHEAD TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| SS INSTRUMENTATION QUICK-CONNECT BODY, 1.5 CV, 12 MM SWAGELOK TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| SS INSTRUMENTATION QUICK-CONNECT STEM W/O VALVE, 0.3 CV, 1/4 IN. SWAGELOK BULKHEAD TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| SS INSTRUMENTATION QUICK-CONNECT STEM W/O VALVE, 0.3 CV, 1/8 IN. MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SS INSTRUMENTATION QUICK-CONNECT STEM WITH VALVE, 1/4 IN. FEMALE NPT, GREEN KEY (QC4 SERIES). FREE 2 YEAR RADWELL WARRANTY | |
| SS INSTRUMENTATION QUICK-CONNECT STEM WITH VALVE, 3/8 IN. SWAGELOK TUBE FITTING, BLUE KEY (QC6 SERIES). FREE 2 YEAR RADWELL WARRANTY | |
| SSP Pneumatics QC4-D-4PM-316 | |
| SSP Pneumatics QC4-S-4PM-B | |
| SSP Pneumatics QF4-B-4PM-316 | |
| STAINLESS STEEL BODY PROTECTOR, FOR 1/2 IN. QF SERIES FULL-FLOW QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| STEM PROTECTOR, 316 STAINLESS STEEL, QC4 SERIES, FOR 1/4 INCH QC SERIES INSTRUMENTATION QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| STRUT CLIP, FOR CONDUIT ON ARLINGTON'S NON METALLIC QUICKLATCH™ PIPE HANGERS, GRAY, UV-RATED PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK B-QC4-S-4PM, INSTRUMENTATION QUICK-CONNECT STEM W/O VALVE, BRASS, 1/4 IN. MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK S-QC4-D-400, INSTRUMENTATION QUICK-CONNECT STEM W/ VALVE, 316SS, 1/4 IN. TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-QC4-B-400, 316SS, INSTRUMENTATION QUICK-CONNECT BODY, 1/4 IN. TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-QC4-B-4PM, 316SS, INSTRUMENTATION QUICK-CONNECT BODY,1/4 IN. MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-QC4-S-2PF, QUICK-CONNECT STEM W/O VALVE, 316SS, INSTRUMENTATION, 1/8 IN. FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-QC6-B-4PM, 316SS, INSTRUMENTATION QUICK-CONNECT BODY, 1/4 IN. MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-QF12-B-12PF, FULL FLOW QUICK-CONNECT BODY, 3/4 IN. FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-QF12-S-12PF, 316SS, FULL FLOW QUICK-CONNECT STEM W/O VALVE, 3/4 IN. FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-QF4-B-4PM, 316SS, FULL FLOW QUICK-CONNECT BODY, 1/4 IN. MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-QF4-S-4PF, FULL FLOW QUICK-CONNECT STEM W/O VALVE, 316SS, 1/4 IN. FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-QF4-S-4PM, 316SS, FULL FLOW QUICK-CONNECT STEM W/O VALVE, 1/4 IN. MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SWAGELOK Hydraulics SS-QC8-B1-810 | |
| SWAGELOK Pneumatics SS-QC4-S-4PF-K2 | |
| USE BRIDGEPORT SCREW-ON EMT COMPRESSION CONNECTORS TO CONNECT ELECTRICAL METALLIC TUBING TO AN ELECTRICAL BOX OR ENCLOSURE. COMPRESSION TYPE EMT CONNECTORS ARE QUICK TO INSTALL…. FREE 2 YEAR RADWELL WARRANTY... | |
| VALVE AND COUPLING, LUBRICATOR QUICK FILL CAP L17 OR L74 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE STEM, INSTRUMENTATION QUICK CONNECT, SERIES QC6, BUNA-N O-RING MATERIAL, 1.0 CV, 3/8 INCH TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVED HYDRAULIC QUICK COUPLER, 60 SERIES, 1/8 NPT, FEMALE, BRASS, POPPET VALVE WITH METAL TO METAL VALVE STOP, NITRILE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, QC SERIES, 316SS, INSTRUMENTATION QUICK-CONNECT STEM W/ VALVE, 1/4 IN. DUOLOK TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, QC SERIES, 316SS, INSTRUMENTATION QUICK-CONNECT STEM W/ VALVE, 1/4 IN. FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, QC SERIES, 316SS, INSTRUMENTATION QUICK-CONNECT STEM W/O VALVE, 1/8 IN. FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, QC SERIES, 316SS, INSTRUMENTATION QUICK-CONNECT STEM WITHOUT VALVE, 3/8 IN. FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, QC SERIES, BRASS, INSTRUMENTATION QUICK-CONNECT STEM W/O VALVE, 1/4 IN. MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, QF SERIES, 316SS, FULL FLOW QUICK-CONNECT STEM W/O VALVE, 3/4 IN. FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY |