Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 500mA Surface Mount 18-SOIC
50V 8-Ch Darlington Array NPN SOIC Surface Mount Product overview: ULN2803ADW from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 50V, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2803ADW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1277102-ULN2803ADW
Packaging: Tube
Mounting Style: SMD
Transistor Type: 8 NPN Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-SOIC
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: ULN2803A
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Vce Saturation (Maximum) at Ib, Ic: 1.6V at 500μA, 350mA
TRANS 8NPN DARL 50V 0.5A 18SOIC
TRANSISTOR ARRAY IC; NO. OF TRANSISTORS:; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:-; Transistor Case Style:SOIC; No. of Pins:18Pins; RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 8-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, SOIC-18. FREE 2 YEAR RADWELL WARRANTY
TRANS 8NPN DARL 50V 0.5A 18SOIC
Darlington Transistors Darlington Transistr Array
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | ULN2803ADW-ND | 277-ULN2803ADW | 1277102-ULN2803ADW | ULN2803ADW | 28AH6394 | 17028976 | ULN2803ADW | ULN2803ADW |
| Product Name | Bipolar Transistor Arrays | SMD 50V SOIC Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - ULN2803ADW | Bipolar Transistor Arrays | Transistor Array Ic; No. Of Transistors Texas Instruments | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | NPN | NPN | NPN | 8 NPN Darlington; NPN | ||||
| Package Type | "18-SOIC (0.295"", 7.50mm Width)" | SOT3 | 18-SOIC (0.295", 7.50mm Width) | TO-3 | AEC-Q100 | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts |