Radwell International Datasheets for Hall Effect Position Sensors
Hall effect position sensors are non-contact devices that convert energy from a magnetic field into an electrical signal. They use the Hall effect, a voltage caused by current-flow in the presence of a magnetic field.
Hall Effect Position Sensors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| (4685734), AUTO SWITCH, MAGNETIC FIELD SENSOR, FOR PNEUMATIC CYLINDERS, FOR T-GROOVE CYLINDERS WITHOUT MOUNTING ACCESSORIES, OPTIONAL ACCESSORIES FOR MOUNTING ON OTHER CYLINDRICAL HOUSINGS., ONE-HAND MOUNTING POSSIBLE, FINE ADJUSTMENT TOOL AND... | |
| (BMF002F) MAGNETIC FIELD SENSOR, CONNECTION TYPE 01=CABLE WITH CONNECTOR, SWITCHING OUTPUT 01=NPN, SWITCHING FUNCTION 01=NORMALLY OPEN (NO), HOUSING MATERIAL PRIMARY=PBT, IP RATING PER IEC 60529=IP67, APPLICATION=OPTIMIZE D RESPONSE PATH ESPECIALLY... | |
| (BMF003J) MAGNETIC FIELD SENSOR, CONNECTION TYPE 01=CABLE WITH CONNECTOR, SWITCHING OUTPUT 01=PNP, SWITCHING FUNCTION 01=NORMALLY OPEN (NO), HOUSING MATERIAL PRIMARY=LCP, IP RATING PER IEC 60529=IP67. FREE 2 YEAR RADWELL WARRANTY... | |
| (BMF00CP) REED SWITCH, CONNECTION TYPE 01=CABLE, SWITCHING OUTPUT 01=PNP, SWITCHING FUNCTION 01=NORMALLY OPEN (NO), HOUSING MATERIAL PRIMARY=LCP, IP RATING PER IEC 60529=IP65. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) SENSOR ACTUATOR; FOR USE WITH:HAMLIN 59065 SERIES MAGNETIC SENSORS; PRODUCT RANGE:-; ACCESSORY TYPE:ACTUATOR; FEATURES:BARREL MOUNT ;ROHS C. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) SENSOR ACTUATOR; FOR USE WITH:HAMLIN 59105 SERIES MAGNETIC SENSORS; PRODUCT RANGE:-; ACCESSORY TYPE:ACTUATOR; CONTACT RATING:1.2A AT 200VDC. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) HALL EFFECT LATCH, AEC-Q100, SIP-3, HALL EFFECT TYPE:LATCHING, OPERATE POINT TYP, RELEASE POINT TYP, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:24V, SENSOR CASE STYLE:SIP, NO. OF PINS:3 PIN, PRODUCT RANGE,... | |
| (RS)KIT,BC100-150,HA LF. FREE 2 YEAR RADWELL WARRANTY | |
| 094702, SAFETY INTERLOCK SWITCH, READ HEAD, 0.1AMP, 24V, 5M CABLE, 94702. FREE 2 YEAR RADWELL WARRANTY | |
| 095558, SAFETY SWITCH, SWITCH ON DISTANCE: 9 MM, ON DISTANCE, 3 NO, RECTANGULAR, 10 M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1 810154 REED SWITCH NO MOV. FREE 2 YEAR RADWELL WARRANTY | |
| 104 REED, MINI-GUARD SURFACE MOUNT, NORMALLY OPEN, FLY LEAD 22/2 3FT, U ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 111 REED SWITCH, 0.5 AMP MAX, NORMALLY OPEN, JACKETED 6' SPECIAL CABLE EXIT 22/2, X ACTUATOR, WHITE HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| 111 REED, 100VA, NORMALLY OPEN, 3 AMP MAX, JACKETED 18/2 12FT, Y ACTUATOR, GREY HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| 114 REED, 250V, NORMALLY OPEN, FLY LEAD 18/2 6FT, NO ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 114 REED, 25VA, NORMALLY OPEN, 1 AMP MAX., CABLE 18/2 GREY SJTOW 21FT BACK EXIT (03-3079). FREE 2 YEAR RADWELL WARRANTY | |
| 115 REED, 25VA, N.O, 1 AMP MAX, FLYING LEAD 22/2 6FT, Y ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 126 REED, 100VA, SPDT, 3 AMP MAX, FLY LEAD 12/3 1FT, Y ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 151 REED, 100VA, DPST 2 NORMALLY OPEN, 3 AMP MAX, SJTOW 18/4 6FT, Z ACTUATOR, (151-G1). FREE 2 YEAR RADWELL WARRANTY | |
| 153 REED, 25VA, N.O, 1 AMP MAX, SJTOW 18/2 6FT, Z ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8"" DIA., RECESSED PRESS-FIT/. FREE 2 YEAR RADWELL WARRANTY | |
| 381 TRIAC, NORMALLY OPEN, T ACTUATOR, 1/2' NPT, CONDUIT EXIT LEFT, MAX 10 IN SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| 5VDC 4PST REED RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| ACCESSORY CYLINDER, MAGNETIC SENSOR, 2 WIRES, 5-120VAC, 12-48VDC, NO. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, AUTO SWITCH ACCESSORY, INLINE SOLID, PNP DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, FOR BNS33 SAFETY SWITCH, SAFETY SENSORS, 5 MM SENSING DISTANCE, SCREW MOUNT, (ARTICLE # 101107771). FREE 2 YEAR RADWELL WARRANTY | |
| ADSENS TECHNOLOGY INC Sensors & Switches CS-18P-QD | |
| ADSENS TECHNOLOGY INC Sensors & Switches CS-21R-QD | |
| ADSENS TECHNOLOGY INC Sensors & Switches CS-47N-QD | |
| ALTRONIC Sensors & Switches 691 118-2 | |
| AMPLIFIER UNIT, IN-LINE, NPN, 80MA, 12-24VDC, DIN RAIL MOUNT, 3M CABLE, FOR TRIMMER AUTO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO REED SWITCH, SENSOR, BAND MOUNT, 118IN LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH SENSOR, SOLID STATE, 2-COLOR INDICATION, GROMMET ELEC ENTRY, TIE-ROD MOUNT, 3 WIRE, NPN OUTPUT, 4.5-28 VDC POWER, 10 MA OR LESS. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH SOLID STATE 24VDC 3WIRE 3M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH W/INDICATOR LIGHT 3-LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH, 12-24 VDC, INLINE, SOLID, 2 WIRE BAND, 3-PIN MALE CONNECTOR, NPT THREAD, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH, 2-COLOR INDICATION, IN-LINE, 2-WIRE, APPLICABLE LOAD: 24 VDC RELAY, LOAD CURRENT: 2.5 TO 40 MA, INTERNAL VOLTAGE DROP: 4V OR LESS, 0.5 M CABLE LENGTH. FREE 2 YEAR... | |
| AUTO SWITCH, D-A SERIES, REED TECHNOLOGY, WATER RESISTANT, INLINE, SOLID STATE, 2 COLOR LED INDICATING, 5-40MA, SPST-ON, 100VAC, 24VDC, OUTPUT NPN, RECTANGULAR BODY STYLE, BAND MOUNT, 0.5M LONG CABLE, IP67,... | |
| AUTO SWITCH, DIRECT MOUNTING, 3 WIRE, PNP, 10 MA CURRENT, 4.5-28VDC. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH, INLINE REED, 2 WIRE DIRECT, 10 FT LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH, INLINE REED, 2 WIRE, IPC BAND, 24 VAC/DC, 100/200 VAC, LEAD WIRE LENGTH 0.5 M. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH, INLINE, SOLID, PNP, 10MA, INDICATOR LIGHT RED/GREEN, 3 PIN CONNECTOR, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH, PERPENDICULAR REED, TWO-COLOR, FOR ACTUATORS, 3 METER CABLE, RAIL MOUNTING STYLE, GROMMET ELECTRICAL ENTRY, INDICATOR LIGHTS, 24 VDC LOAD VOLTAGE, 5-40 MA. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH, PERPENDICULAR, SOLID, 2 WIRE DIRECT, 25 VDC RELAY, PLC, 2.5 TO 40 MA, 4 V OR LESS, 3 METERS. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH, SOLID STATE, BAND MOUNT, 3 WIRE, PNP OUTPUT, 2 COLOR INDICATOR, 0.5 M LEAD WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH, SOLID STATE, DIRECT MOUNT, GROMMET CONNECTION, FOR MX/MH/CQ2/NCQ2/NCQ8, 0.5 M LEADS, 2 WIRE, RECTANGULAR BODY STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH, SOLID STATE, TIE-ROD MOUNTING STYLE, WITH INDICATOR LIGHT, 3 WIRE, PNP OUTPUT, APPLICABLE LOAD: IC CIRCUIT/RELAY/PLC, L=3M LEAD WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH, WATER RESISTANT, 2-COLOR INDICATION, SOLID STATE, BAND MOUNTING STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH,ITEM # W5. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO-SWITCH ACCESSORY, INLINE REED, 2WIRE, DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO-SWITCH ACCESSORY, SOLID STATE AUTO SWITCH, RAIL MOUNT, 2-COLOR INDICATORS/RED & GREEN, 12-24 VDC RELAY/PLC APPLICABLE LOAD, 2-WIRE, 24 VDC (10-28 VDC) LOAD, 5-40 MA LOAD, 4 V OR LESS-INTERNAL... | |
| AUTO-SWITCH REED, MAGNETIC CYLINDER POSITION, 24 VDC, 5-30 MA. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO-SWITCH, IN-LINE SOLID STATE, 3-WIRE, PNP, M8-3 PIN PRE-WIRED CONNECTOR, 1.0 METER CORD LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO-SWITCH, INLINE REED, 2-WIRE BAND. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO-SWITCH, INLINE SOLID, PNP DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO-SWITCH, PERPENDICULAR SOLID PNP RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO-SWITCH, PERPENDICULAR, SINGLE ENDED, SOLID, 2 WIRE, DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO-SWITCH, PERPENDICULAR, SOLID, PNP, RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO-SWITCH, SENSOR, BAND MOUNTING STYLE, 2 COLOR IDENTIFICATION TYPE, DIAGNOSTIC, 3 PIN CONNECTOR, PNP, M8-3, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOSWITCH, 24 VDC, 1 M WIRE LENGTH, PNP, M8 CONNECTOR, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOSWITCH, DIRECT, INLINE, PNP, 3 WIRE, 3 METER LEADWIRE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOSWITCH, REED, SERIES D-F, 40 AMP, 3 WIRE, DIRECT MOUNT, 3M CABLE . FREE 2 YEAR RADWELL WARRANTY | |
| AUTOSWITCH, SENSOR, 3 WIRE, PNP, LED, GROMMET, 0.5 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOSWITCH, SOLID STATE, GEN PURP, 3 WIRE PNP, HORIZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLUFF Sensors & Switches BMF 235K-PS-C-2A-PU-02 | |
| BALLUFF Sensors & Switches BMF 235K-PS-C-2A-SA2-S49 -00,3 | |
| BALLUFF Sensors & Switches BMF 235K-PS-C-2A-SA95-S7 5-00,3 | |
| BALLUFF Sensors & Switches BMF 303K-PS-C-2A-SA2-S49 -00,2 | |
| BALLUFF Sensors & Switches BMF 305K-PS-C-2-S4-00,2 | |
| BERNSTEIN AG Sensors & Switches 6316306248 | |
| BERNSTEIN AG Sensors & Switches 6410399337 | |
| BIMBA Sensors & Switches D35875-15 | |
| CAMOZZI Sensors & Switches CSH-263 | |
| CONTACT BLOCK REED SWITCH N.C. .25AMP 125VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK REED SWITCH, 1NO,. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT SENSOR, MAGNETIC CONTACT, SURFACE MOUNT, W/LEADS, SURGE PROTECTION, WHITE, 1.8 METER CABLE, (PRICE/PAIR). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MONITOR, PHARMA II, HALL EFFECT SWITCH, DEVICENET COMMUNICATION, SOLENOID, MICRO-EURO CONNECTOR, IP55. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER POSITION SENSOR, QUICK DISCONNECT, PNP, 0.2 AMP, 5/28 VDC, 4.8 W MAX, 3 PIN, 6 IN PIGTAIL. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER POSITION SENSOR, REED SENSOR, G TYPE GENERAL, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURE, , REED SWITCH, SOLID STATE, 50 MA, 4.5-30 VDC, PNP/NPN, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (BMF007P), MAGNETIC FIELD SENSOR, FOR T-SLOT / PNEUMATIC CYLINDER, 3-PIN M8 MALE CONNECTOR, 200MM CABLE, PNP OUTPUT, NORMALLY OPEN, 10KHZ SWITCHING FREQUENCY, 10-30 VDC, IP67, (SUGGESTED REPLACEMENT:... | |
| DISCONTINUED BY MANUFACTURER, AUTO SWITCH , REED TYPE, W/ INDICATOR LAMP , 0.5M LEAD WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTO-SWITCH, D-F SERIES, DIRECT MOUNTING, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTOSWITCH KIT, 1FT CORD LENGTH, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAM SWITCH, MAGNETIC, LAT 100 FT, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR BLOCK, CR104 SERIES, LOGIC REED, 0.15 AMP, 120 VAC, 30 VDC, 4.5-8 VA, 1NO CONTACT, OBSOLETE NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL SWITCH, ON/OFF, 22MM, BLACK KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER REED SWITCH 120V 0.5AMP 10WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER REED SWITCH, HALL-EFFECT,DC10 TO 28V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRY REED RELAY; COIL VOLTAGE VDC NOM:5V; NO. OF POLES:1; CONTACTS:SPST; RELAY MOUNTING:PC BOARD; CARRY CURRENT:1A; CONTACT CARRYING POWER:. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC SENSOR, LED, SOURCING PNP 6-24VDC, PREWIRED 9 FOOT CABLE, REPLACED BY 9D49-000-331-08. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIELD SENSOR, MAGNETIC, 10 - 30 VDC, 10000 HZ, M8 X1 MALE 3 PIN CONNECTOR, PNP, N/O, 0.20 M CABLE, - 25 T0 +80 DEGREES C, IP67,... | |
| DISCONTINUED BY MANUFACTURER, HALL EFFECT SENSOR BAND,0.50IN WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HALL EFFECT SENSOR, 4MT MIN, 49.5MT MAX, 0.40V, SQUARE, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HALL EFFECT SWITCH, 4.5-24 VDC, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HALL EFFECT SWITCH, 6-24 VDC, PNP SOURCING, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HALL SWITCH SENSOR, SIZE 9 MODELS, 19 X 90 -19 X 91MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HALL-EFFECT SWITCH, PNP, 0.5M, LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SENSOR, 5-30 VDC, DIGITAL OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SENSOR, PNP, 5-24 VDC, 7-14 MA, SOURCING NORMALLY OPEN, GREEN LED, REVERSE POLARITY/ SURGE ABSORBER, SILVER HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC AUTO SWITCH, .5M, 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD SENSOR, CONNECTION TYPE 01 CABLE, SWITCHING OUTPUT 01 PNP, SWITCHING FUNCTION 01 NORMALLY OPEN (NO), HOUSING MATERIAL PRIMARY LCP, IP RATING PER IEC 60529-IP67 (BMF003A). | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD SENSOR, HALL EFFECT SENSOR DOOR INTERRUPT SENSOR TAMPER RESISTANT MAGNETIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD SENSOR, MODEL: 200554644. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD SENSOR, W/ ACCESSORIES, 10-30 VDC, 100 MA, M8 X 1 CONNECTOR, 3 POLE, 0.20 METER CABLE LENGTH, PNP-NO, BMF0018. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD SENSOR,93-132VAC,500 MA,SWITCHING FUNCTION NORMALLY OPEN,QUICK DISCONNECT, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC POSITION DETECTOR, WITH SUPPORT, MODEL WITH LAMP REED SWITCH, LIGHT INDICATION, PLUG-IN CONNECTOR, 12-75VDC, 12-250VAC MAX, 0.5AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC POSITION SWITCH, 0.5 AMP, 6-24V, 12 WATT MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC SENSOR, QUICK DISCONNECT, 3 WIRE LEAD, 6-24 VDC, 0.2 AMP, REPLACED BY: 9D49-200-331-08. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PISTON POSITION SENSOR, LOW PROFILE, SOLID STATE, 1/4" 60 DEGREE DOVETAIL, ELECTRONIC SENSOR TYPE, PREWIRED 9 FT CABLE, SOURCING, PNP OUTPUT, 5-28 VDC, 0.20 AMP MAX, (SUGGESTED... | |
| DISCONTINUED BY MANUFACTURER, POSITION SWITCH, TRIAC, 5M WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PREWIRED, 9 FT, MAGNETIC SENSOR, 5-120 VDC/VAC, 0.03 AMP MAX, 4 WATT MAX, 2.0 VOLT. DROP, REPLACED BY 9D49-200-002-08. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, 2-WIRE AC/DC, IN-PORT CYLINDER POSITION SENSOR, 2MM SENSING DISTANCE, 26.0MM PROBE LENGTH, BLUE COLOR CODE, N.O. OUTPUT, MINI QD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, MAGNET ACTUATOR, 50FR SERIES, 1.40 INCH X 0.90 INCH X 0.35 INCH, 2 HOLES, 5.1 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-30 VDC, 20 MA, NPN, REPLACED BY JC1HDN-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, HALL EFFECT, PNP, 10-30 VDC, CABLE: 6 FEET, REPLACED BY JC1HDP-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUICK DISCONNECT, 5-120 VDC/VAC, 0.03 AMP MAX, 4 WATT MAX, 2.0 VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUICK DISCONNECT, SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED LEVEL SWITCH, SENSITIVITY ADJUST, LIQUID, SURFACE MOUNT, 24 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED POSITION SWITCH, 2 WIRE, 4 WATTS MAX, NORMALLY OPEN, 1 DIGITAL OUTPUT, 5-120 VDC, SPST, 30 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED RELAY, 1610 SERIES, 24 VDC COIL, 1.0 AMP, 15 VA, 150 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH ACTUATOR, AUTO-SWITCH, PERPENDICULAR ENTRY, LQA, 2 WIRE, 24 VDC, 0.5 M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, 1.5MS-ON 0-8.3MS-OFF RESPONSE TIME, 3AMP, 1NC, 65-120VAC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, 110V AC, 12/24 V DC, WITH LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, 2 POLE, LOGIC REED, 30MM CONTACT BLOCK 1 N.O. - 1 N.C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, 25 MA, 10-30 VDC, W/ LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, 3 WIRE, PNP, GENERAL PURPOSE, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, 3WIRE, PNP OUTPUT, .5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, 5-240 VAC/VDC OPERATING VOLTAGE, NORMALLY OPEN SWITCHING LOGIC, 100 MA MAX SWITCHING CURRENT, WITH RED LED INDICATOR, 2-WIRE, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, 5-30 V DC, 5-120 V AC, 5M, CABLE CONTACT, REPLACES AX105. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, 50 MA, 4.5-30VDC, 5METER LEAD, REPLACED BY JC1RDU-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, AC/DC REED, QUICK CONNECT, 3 PIN, 10-30 V DC REED SENSOR, IP67, 2.5 W MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, AUTO, 40AMP, 3WIRE, DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, GENERATION 2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, HALL EFFECT, W/ LED, 6-24 VAC, .5 AMP, 12 WATT, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, MAGNETIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, MAGNETICMALE, 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, MINI, W/ROLLER PLUNGER, 9FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, NPN OR PNP, 4.5-24 VDC, QUICK CONNECT, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, NPN SINK OR PNP SOURCE,4.5-24 V DC, 6 FT CABLE, REPLACED BY 17502-2-06. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, SOLID STATE, 2 WIRE, REPLACEMENT: D-A93 / CDG1BA20-25Z-A93. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH/MAGNETIC SENSOR, 10W MAX, 240VAC, 5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED/HALL EFFECT SWITCH, 4.5/24VDC, 100MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR FOR PNEUMATIC CYLINDER, C3M, C4M, 2METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR,18X1MM X 53MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SET POINT MODULE, SOURCE 4.5-24 VDC, 3 OUTPUTS, INPUT: +18-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE REED SENSOR, 4.5-24VDC, 3-WIRE, LED INDICATOR, 1.8M LENGTH CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE SWITCH, INDICATOR LIGHT, DIRECT MOUNT, IN-LINE ENTRY DIRECTION, 3 WIRE, NPN OUTPUT, 4.5-28V, 0.5 METER CABLE LENGTH, (3 METER LENGTH: D-F9NWL). FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE SWITCH, INDICATOR LIGHT, DIRECT MOUNT, IN-LINE ENTRY DIRECTION, 3 WIRE, NPN OUTPUT, 4.5-28V, 3 METER CABLE LENGTH, (0.5 METER LENGTH: D-F9NW). FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, STEEL DOOR SWITCH SET, RECESSED MAGNETIC CONTACT, DPDT, STANDARD GAP UP TO 1/2", 3/4" DIAMETER, 175 V DC MAX SWITCHING VOLTAGE, 0.250 AMP MAX SWITCHING CURRENT. FREE... | |
| DISCONTINUED BY MANUFACTURER, SWITCH, INPUT: 6 - 24 VDC, 2 METER CABLE, LOAD: 20MA MAX.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, SOLID STATE, 3 WIRE NPN, 5-28VDC, 1/2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, SQUARE, 1 ELECTRONIC SINKING, NPN, 0.2AMP MAX, 6-24VDC, 0.5 VOLTAGE DROP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,MAGNETI C SWITCH,1/2AMP,INDUST RIAL CONTROL EQUIPMENT FOR HAZARDOUS LOCATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PROXIMI TY SWITCH, SPDT, 600W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,REED SWITCH, 4.5-30VDC, 100MA,N.O.,2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SWITCH, REED, 3 WIRE LEADS,SIGLE POSITION,UNCASED, 115AMP,200VDC, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTIUNED BY MANUFACTURER, MAGNET ACTUATED REED SWITCH, . FREE 2 YEAR RADWELL WARRANTY | |
| DURANT Sensors & Switches 47004-400 | |
| EDWARDS SIGNALING Sensors & Switches 61 | |
| ELECTRIC SENSOR SPECIAL DISCONTINUED BY MANUFACTURER. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC SAFETY SENSOR, PULSE ECHO, 1 CONNECTOR PLUG M12, 8POLE, 27MMX108.2MMX35MM, (101181063). FREE 2 YEAR RADWELL WARRANTY | |
| EUCHNER Sensors & Switches CMS-R-AZA-05VL | |
| FABCO Sensors & Switches 9-2A197-1033 | |
| FABCO Sensors & Switches 949-000-031 | |
| FABCO Sensors & Switches 949-000-331 | |
| FABCO Sensors & Switches 949-200-302 | |
| FABCO Sensors & Switches 9C49-000-331 | |
| FIELD SENSOR, MAGNETIC, 2 METER CABLE, 10-30 VDC, PNP, NORMALLY OPEN (NO), IP67, (BMF00AR) . FREE 2 YEAR RADWELL WARRANTY | |
| G.R.I. 5110B, MAGNETIC SWITCH, 24" LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL INSTRUMENT , HGW2MT-54111-L02 , HGW2MT54111L02 , 51190505P001 , HG SERIES REED RELAYS , MERCURY WETTED CONTACT RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| GRAYHILL INC Sensors & Switches 68B-105-4 | |
| GRI Sensors & Switches 29PD-B | |
| HALL EFFECT /MAGNETIC SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT MINI SAFETY SWITCH, MAGNETIC CODED NON-CONTACT, 3PST CIRCUIT W/ 2NC/1NO OUTPUT RELAY CONTACTS, 24VDC 0.02AMP RATING, PLASTIC HOUSING, LED STATUS INDICATOR, IP67 PROTECTION, 5M CABLE LENGTH. FREE 2... | |
| HALL EFFECT SENSOR SWITCH, 5 M, 5/25 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SENSOR, -15MT MIN, 15MT MAX, 30-60MA, BICMOS, PLASTIC/EPOXY, RECTANGULAR, SIP-3. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SENSOR, -5MT MIN, 5MT MAX, 0-38V, RECTANGULAR, THROUGH HOLE MOUNT, TO-92-3. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SENSOR, FOR SHAFT SPEED, 5-24 VDC SUPPLY, 8 MA, 10 IN CABLE, THREADED ALUMINUM, BI-DIRECTIONAL, 4-WIRE, DIGITAL, BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SENSOR, SOIC-8, 8MA, 80KHZ BANDWIDTH, 8-PINS, 4.5V - 5.5V SUPPLY, OPERATING TEMPERATURE -40 TO +85 DEGREES C, (PRICE/TC). FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SWITCH, MINI NPN, 24 VDC, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SWITCH, PNP, 4.5-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SWITCH, SOURCING, INPUT VOLTAGE 5-25VDC, OUTPUT CURRENT 200 MA, MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SWITCH, SOURCING, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SWITCH, W/CONNECTOR, 6" LENGTH, RED LED INDICATOR, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SWITCH,PNP,4.5-24VDC ,100MA,3 WIRE,5M. FREE 2 YEAR RADWELL WARRANTY | |
| HALL SWITCH, SOURCE, NC, 3WIRE, QD, SOLID STATE, NC, PNP, 10-30VDC OPERATING VOLTAGE, 30W POWER, 100MA SWITCHING POWER. FREE 2 YEAR RADWELL WARRANTY | |
| HALL-EFFECT POSITION SENSOR, WITH SEALED HOUSING, SUPPLY VOLTAGE: 4.5 VDC TO 24 VDC, SUPPLY CURRENT (MA MAX.) @25°C[77°F]: 10, OUTPUT TYPE: SINK, MAGNETIC TYPE: UNIPOLAR, 3 WIRE LEADS, LEADWIRE COLOR:... | |
| HAMLIN Sensors & Switches 59135-030 | |
| HONEYWELL/MICROSWITC H, 50FR3-3, 50FR33, SENSOR, MAGENTIC. FREE 2 YEAR RADWELL WARRANTY | |
| INGERSOLL RAND Sensors & Switches 119581-2 | |
| INLINE REED SWITCH, 2 WIRE, TIE ROD, FOR CYLINDER IP67, SIZE 10, 24 VDC, 0.5 M. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE REED SWITCH, 2WIRE, RAIL MOUNTING, GROOMET CONNECTION, FOR CQ2/NCQ2 CYLINDERS. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE REED SWITCH, PNEUMATIC, D-A SERIES, 24VDC, 100/200VAC, 3M CABLE, TIE-ROD, HORIZONTAL, GROMMET. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE REED SWITCH, TIE ROD MOUNT, GROMMET CONNECTION, 200 VAC, 5-50 MA, 24 VDC, 0.5M WIRE LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE REED, 2 WIRE DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE REED, 2 WIRE, DIRECT, AUTO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE REED, 24VDC, 2 WIRE, TIE ROD, LED, 5 M. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE REED, PNEUMATIC, 2 WIRE, DIRECT, D-R7 SERIES, CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SENSOR, W/ CABLE, SOLID 2 WIRE DIRECT, 1 FOOT 8 INCH CORD. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID 2 WIRE DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID 2 WIRE RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID 2 WIRE TIE ROD, DC12-24V, 2WIRE, 0.5 M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID 2 WIRE TIE ROD. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID NPN BAND. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID NPN DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID PNP DIRECT, AUTO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID PNP DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID PNP RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID PNP TIE ROD. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID TRIMMER, PNP RAIL, AMPLIFIER FOR TRIMMER AUTO SWITCH, PNP OPEN COLLECTOR, 2 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID WIRE, TIE ROD MOUNTING, DC12~24V. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID, 2 WIRE RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID, NPN TIE ROD. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID, PNP BAND. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID, PNP DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATING SPACER, GRAY, (PRICE PACK 10). FREE 2 YEAR RADWELL WARRANTY | |
| KEY SWITCH, LATCHING, MAGNETIC, SPDT, 0.4AMP, 125VDC. FREE 2 YEAR RADWELL WARRANTY | |
| KOGANEI Sensors & Switches CS4HA | |
| LIMIT SENSOR PNP 5-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SENSOR SWITCH, COMTRONIC, 5-30VDC, 30MA OUTPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SENSOR SWITCH, SINKING, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH COMTRONIC 5-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LOW PROFILE HALL EFFECT SWITCH, ACTUATED BY PISTON MAGNET, INPUT VOLTAGE 4.5 TO 24VDC, SINKING OUTPUT TYPE, 20MA MAX., OPERATING TEMPERATURE 32-176F, YELLOW . FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET RING .295D X.170ID X .090L. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET SELECTOR STATIC SWITCH, FOR USE WITH MCS/TCS SERIES CLUTCH OR ELECTRIC BRAKE SYSTEMS. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC CONTACT, RECESSED MOUNT, 1NO CONTACT, CLOSED LOOP, 100VDC, 50MA, 10W, 3/8IN DIAMETER X 3/4IN LENGTH, 3/4IN GAP, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC CONTACT, WHITE, 3/8INCH DIAMETER, 12INCH LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC CONTACT, WITH LEADS, SURFACE MOUNT, BROWN, 6 FT CABLE, 2-1/2 INCH WIDE GAP. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC CONTACTS, 1035 SERIES, MINI, SURFACE MOUNT, ADHESIVE STRIP, SPDT, WHITE, 3W, 0.25AMP, 30VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC FIELD RESISTANT AUTO-SWITCH, GROMMET ELECTRICAL ENTRY, ROD MOUNTING, REED TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC FIELD RESISTANT SWITCH, 2-COLOR INDICATION TYPE, SOLID STATE AUTO SWITCH, APPLICABLE LOAD: 24 VDC RELAY, PLC, LOAD VOLTAGE: 20 ~ 24 VDC, 5 METER LENGTH. FREE 2 YEAR RADWELL... | |
| MAGNETIC FIELD SENSOR 200MAMP 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC FIELD SENSOR, 10-30 VDC, 30000 HZ SWITCHING FREQUENCY, PNP (NO), LCP HOUSING MATERIAL, 0.2 M, M8 MALE 3-PIN CONNECTOR, IP67, BMF0042. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC FIELD SENSOR, 10-30 VDC, NO, PNP, 6.4-15.2 MM OPERATING DISTANCE, M12X1 CONNECTION TYPE, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC FIELD SENSOR, CABLE WITH CONNECTOR, PNP SWITCHING OUTPUT, NORMALLY OPEN (NO) SWITCHING FUNCTION, HOUSING MATERIAL PRIMARY: LCP, IP RATING PER IEC 60529: IP67, (BMF0058). FREE 2 YEAR RADWELL WARRANTY... | |
| MAGNETIC FIELD SENSOR, CONNECTION TYPE 01=CABLE, SWITCHING OUTPUT 01=PNP, SWITCHING FUNCTION 01=NORMALLY OPEN, HOUSING MATERIAL PRIMARY=LCP, IP RATING PER IEC 60529=IP67, APPLICATION=OPTIMIZE D RESPONSE PATH ESPECIALLY SUITED FOR SHORT-STROKE, (BMF001F). | |
| MAGNETIC FIELD SENSOR, FOR C SLOT, 10-30 VDC, 7000 HZ, PNP, N/O, M12 MALE 4 PIN CONNECTOR, A CODED, 0.3 M CABLE LENGTH, -25 TO +85 DEGREES C, IP67, (BMF00A4). | |
| MAGNETIC FIELD SENSOR, FOR T SLOT, 10-30VDC, 3000HZ, PNP, N/O, M8 MALE 3 PIN CONNECTOR, 0.3M CABLE LENGTH, -25 TO +85 DEGREE C, IP67, BMF00C4. FREE 2 YEAR RADWELL WARRANTY... | |
| MAGNETIC FIELD SENSOR, FOR T SLOT, 4-30 VAC/DC, 1000 HZ, M8 MALE 3 PIN CONNECTOR, REED SWITCH, 2 WIRE, N/O, -20 TO +70 DEGREE C, IP65, BMF0078. FREE 2 YEAR... | |
| MAGNETIC FIELD SENSOR, PNP, NORMALLY OPEN (NO), 10000 HZ SWITCHING, 10-30 VDC, PRIMARYHOUSING MATERIAL - LCP, M8X1-MALE 3-PIN CONNECTOR, 0.2 M PUR CABLE, IP67, (BMF005K). FREE 2 YEAR RADWELL WARRANTY... | |
| MAGNETIC FIELD SENSORS, 10-30 VDC, 3000 HZ, PNP, N/O, M8 MALE 3 PIN CONNECTOR, LCP HOUSING, -25 TO +85 DEGREE C, IP67, BMF0044. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC HALL-EFFECT SWITCH PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC REED SENSOR, 20.32 MM SENSING RANGE MAX, FLANGE MOUNT, -40 TO 105 DEGREES C OPERATING TEMPERATURE, 500 MA. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR, 10 VA, 250 VAC, 250 VDC, 0.5 A, 8 W, 1 REED CONTACT, 44MM X13MM X 9MM, (101055844). FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR, 2 WIRES CABLE, 2.5 METER CABLES, 3-230VAC/DC MAX, 12-48VDC, LED. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR, 2-WIRES, CABLE M12 (200 MM). FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR, 3 WIRES CABLE, CURRENT 10 - 30VDC/AC, WITH LED, REED, 2.5 METERS CABLE. PNP, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR, 5-30VDC, 3-WIRE, M8 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR, FOR CYLINDER, 10-30VDC, 100MA,3M CABLE,M8X1 MALE,3 PIN,PNP,NO. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR, FOR USE WITH 631-4212-217, 2 SCREW HOLE MOUNTS. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR, PLASTIC/GLASS-FIBER REINFORCED THERMOPLASTIC, H03VV-F CABLE, ENCLOSURE WITH MOUNTING SLOTS, (101133843). FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR, PNP CURRENT SOURCING, SOLID STATE OUTPUT/NO-SWITCH, QUICK DISCONNECT, 5-28 VDC OPERATING, 100 MA MAX SWITCHING CURRENT, 10 MA @ 24 VDC MAX CURRENT, 0.5 V @ 50 MA... | |
| MAGNETIC SENSOR, QUICK DISCONNECT, SINKING NPN 6-24 VDC, 0.2 AMP MAX, 0.5 VOLTAGE DROP. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR, REED SWITCH, 3 WIRE, AIR, PNEUMATIC, CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR, REED TYPE, 2 METER CABLE, UNIVERSAL SENSOR, WITH LED, NORMALLY OPEN, IP65, 3-230 VAC / 12-48 VDC, FOR CYLINDERS / MICROCYLINDERS. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR, TYPE 4, 250VAC/DC - 0.48 AMPS, 40 VAC/D - 3 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR,SOLID STATE OUTPUT N.O.,NPN/PNP,10-30VD C 200MA,3 PIN QD,. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR/HALL EFFECT 10MA 8-16VDC 3-PINS. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSORS, 3-WIRES, 3 METER CABLE, 100MA MAX SWITCHING CURRENT, 5VAC/30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SPEED PROBE INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SWITCH ,200MA, 10-30VDC,PNP, NO, 3-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SWITCH 2WIRE QD 10-30VDC 1FT. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SWITCH, 120 VA/W, MAX 3 AMP, 250 VAC/DC, 1 REED CONTACT, ALUMINIUM ENCLOSURE, M16 CABLE ENTRY, (101168090). FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SWITCH, 191 SERIES, 12 MM ON DISTANCE, 46 MM OFF DISTANCE, 120 VAC; 28 VDC, 6 FEET LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SWITCH, 2 WIRE, 5MINLINE REED SWITCH, 2WIRE, DIRECT MOUNTING, LED, .5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SWITCH, AUTO, 20/40 MA, 5-110 VAC, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SWITCH, HIGH SECURITY CONTACTS, STAINLESS STEEL ARMORED CABLE, TRIPLE BIASED, DPDT SWITCH, 3/16" TO 5/8" GAP SIZE, 36" CABLE, 30 VAC/DC, 0.25 A, 3.0 W. FREE 2 YEAR RADWELL... | |
| MAGNETIC SWITCH, W/ MOUNTING STRAP, 4/16-3IN BORE, SOLID STATE, LIGHT SINKING NPN, NO, 6-24VDC .5AMP 12W MAX. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SWITCH, WHITE, 30VAC/DC, NORMALLY CLOSED, CIRCUIT OPENS WHEN THE MAGNET ENGAGES.. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SWITCHES, (761APH-30-24 ). FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SWITCHES,CODED MAGNET. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC-INDUCTIVE FIELD SENSOR, 10-65VDC <0.1AMP 2WIRE RATING, 4PIN M12 MALE CONNECTION, 1NO OUTPUT FUNCTION, METAL W/ ZINC DIE-CAST ALLOY MATERIAL, 0.3KHZ SWITCHING FREQUENCY, IP67 PROTECTION. FREE 2 YEAR RADWELL WARRANTY... | |
| MAGNETICALLY-OPERATE D SWITCH CONTACT BLOCK, ROUND M30 CONTACTS 1 NC/1 NO WITH 3 M CABLE. REQUIRED SOLENOID 3SE6704-1BA. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETICALLY-OPERATE D SWITCH, CONTACT BLOCK, LARGE, 25 X 88 MM, 2 NC CONNECTION CABLE 3 M LIYY 4 X 0.25 MM2 REQUIRED SOLENOID 3SE6704-2BA OR WITH INCREASED OPERATING DISTANCE 3SE6701-2BA. | |
| MAK-1112-B-1 B. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH Sensors & Switches 613SS4 | |
| MPM CORP Sensors & Switches DSM1C525 | |
| NON CONTACT REED COMPACT PLASTIC MEDIUM DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Sensors & Switches QM/34/10 | |
| NORMALLY CLOSED MAGNETIC SWITCH, CIRCUIT OPENS WHEN THE MAGNET ENGAGES.. FREE 2 YEAR RADWELL WARRANTY | |
| NORMALLY OPEN MAGNETIC SWITCH, CIRCUIT CLOSES WHEN THE MAGNET ENGAGES.. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Sensors & Switches CMS521PC5 | |
| PEPPERL & FUCHS Sensors & Switches 50FY41-V4A-12 | |
| PERPENDICULAR SOLID 2 WIRE RAIL, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PERPENDICULAR SOLID 2 WIRE RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| PHD INC Sensors & Switches 17504-2-06 | |
| PHD INC Sensors & Switches 17529-3 | |
| PHD INC Sensors & Switches 53602-2-02 | |
| PHD INC Sensors & Switches 53606-1-02 | |
| PHD INC Sensors & Switches 55824-1 | |
| PHD INC Sensors & Switches 62516-1 | |
| PHD INC Sensors & Switches 67902-1-02 | |
| PNEUMATIC AUTO SWITCH, 12/24VDC, -10 TO +60°C , CONNECTION ,0.5M LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC AUTO-SWITCH, GRIPPER, 3 WIRE, 40MA MAX, DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SWITCH, NPN, SOLID STATE, D-M9 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMAX Sensors & Switches 1500.U | |
| PNEUMAX Sensors & Switches 1580.U | |
| PNEUMAX Sensors & Switches 1580.UAP | |
| PNP OUTPUT, NORMALLY OPEN, HALL EFFECT SENSOR, 0.5 MAX AMPS, 6 TO 24 VOLTS, POWER CLAMP SWITCH 1 VOLT MAX DROP, DC CURRENT, 0.93" LONG X 0.53" WIDE X 0.37"... | |
| POSITION SENSOR, ELECTRONIC LED, SINKING, NPN, 6-24 VDC, 0.5 AMP MAX, 1.0 VOLTAGE DROP, PREWIRED 9 FT LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SENSOR, MAGNETIC SENSING, ELECTRONIC (LED), SOURCING, PNP, 6-24 VDC, 0.5 AMP MAX., 1.0 VOLTAGE DROP, 9 FOOT LEADWIRE. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SENSOR, REED (LED), 5-120 VDC/VAC, 0.5 AMP MAX., 10 WATT MAX., SPST N.O., 3.5 VOLTAGE DROP, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH 100MA 4.5-30VDC PIGTAIL 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, MAGNETO-RESISTIVE, PNP SIGNAL, 6-30VDC SUPPLY, 200KHZ MAX SWITCHING FREQUENCY, 2.5METER LEAD LENGTH, C-SLOT TYPE, IP67 ENCLOSURE PROTECTION, REPLACES SS4N225Y. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY AUTOSWITCH, 2 WIRE, 2 COLOR, HORIZONTAL, D-M9 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR SWITCH, SOURCING HALL-EFFECT SWITCH PNP, INPUT: 5-25VDC, OUTPUT CURRENT: 200MA MAX, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, 5-20MA, 24VDC, 100VAC, RED LED INDICATING, 2WIRE, 1M LONG. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, DH SERIES, INLINE, SOLID ,2 WIRE BAND, 12/24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, ELECTROMECHANICAL, 5-48 VAC/DC SUPPLY, 2-WIRE, NORMALLY OPEN, 100 MA SWITCHING CURRENT, 0.5 MS OPEN / 1 MS CLOSE, LED INDICATOR, IP65, 3 METER CABLE LENGTH. FREE 2 YEAR... | |
| PROXIMITY SWITCH 65-120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, AUTO SWITCH, 2 WIRE, 24 VDC, 6-40 MA, RAIL MOUNT, CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, HALL EFFECT, 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, HALL EFFECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INLINE SOLID STATE, PNP, RAIL MOUNT, 0.5 M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INLINE SOLID, PNP DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INLINE, SOLID STATE, PNP OUTPUT, BAND MOUNT, 3WIRE, 80MA, 0.5M LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, REED SWITCH, MAGNETORESISTIVE, PNP, 100 MA, 6-24 VDC, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK DISCONNECT, 5-120 VDC/VAC, 0.03 AMP MAX, 4 WATT MAX, 2.0 VOLT. DROP, 9D49-200-302-08. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 0-830-100-435-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3C-D-A93-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 4685722-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 810-200-131-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches ARS002-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BIM-UNT-AP6X-0.3-PSG 3S-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches CS-50P-QD-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches D-A93-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches D-B54-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches D-M9PV-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches DSM2-C525-SUB | |
| REED AUTO SWITCH CONNECTOR, BAND-MOUNTING STYLE, 2 WIRE BAND, LED, 24 VOLT DC, 5MM CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| REED AUTO SWITCH, 5-40 MA, 24 VDC, TYPE: REED, 2 WIRE, RAIL, 0.5 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| REED AUTO SWITCH, BAND MOUNTING, 24 VDC, RED INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| REED AUTO SWITCH, DIRECT MOUNTING, PERPENDICULAR, 2 WIRE, RED INDICATING LED, 24 VDC, 0.5 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| REED AUTO SWITCH, FOR DM1 AND HD1 SERIES CYLINDER, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| REED AUTO SWITCH, INLINE, 2 WIRE, DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| REED AUTO SWITCH, MAGNETIC, INLINE, 2WIRE, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REED AUTO SWITCH, RAIL MOUNTING STYLE, 24/48/100 V AC/DC, 50/40/20 MA, 0.5 METER LEAD WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| REED AUTO SWITCH, TIE-ROD MOUNTING STYLE, SIZE 10, 24VDC, .5METER LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| REED AUTO SWITCH, W/ INDICATOR LIGHT, 100 VAC/24 VDC, 3 M LEAD LENGTH, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| REED DOOR SWITCH, NON-CONTACT SAFETY SWITCH, ACTUATOR, 24 VDC, 5M CABLE,HALL EFFECT SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| REED PNEUMATIC CYLINDER & ACTUATOR SWITCH, D-B6 SERIES, =24 VAC/DC, 100 VAC, 200 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| REED PROXIMITY SWITCH, 1A, 250V, 50W. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 48VDC 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 4PIN PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 5P. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY, 24 VDC, 2 KOHM, 1 A, 200 V, SPST-NO ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELY, 7000 SERIES, 5V, END TO END COIL TERMINATION, ELETROSTATIC SHIELD, DIODE INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| REED SENSOR ACTUATOR SET, MAGNETIC, SPST, WIDE FLANGE MOUNT, 24 AWG,6 INCH PVC LEADS, 40WATT MAX, 400 VDC MAX, 2 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| REED SENSOR, HIGH TEMPERATURE, 3 WATT, .25 AMP, 120 VAC, 50/60 HZ, 3 WIRE, NORMALLY OPEN, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH 12MM CONNECTOR 4PIN .5METER WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH 4.5-24VDC, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH ASSEMBLY, AIR CYLINDER, 39 INCH LEAD WIRE, NPN OR PNP, 10-30 VDC, 2 CONDUCTOR, 24 GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH DEVELOPMENTS CORP Sensors & Switches 2005-1965-100 | |
| REED SWITCH FORM-A W/5METER LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH H 15800 3.8-30VDC 20MA PNP. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH KIT, LOW AMP, 5-30 VOLTS DC. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH LED 5-250VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH MAGNETIC CONTACT 100MA 28VDC. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH READY KIT. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH SOLID STATE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH W/INDICATOR 24VDC/100VAC 0.5M. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH W/LED TYPE 2LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 120 VOLTS, .5 AMP, 10 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 144STROKE,AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 15-30 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 2 WIRE, 5-40 MA, 24 VDC, BAND MOUNT, B59W. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 2 WIRE, DIRECT, W/RED LED INDICATOR, 100 VAC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 2-WIRE, SPST, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 2-WIRE, SUPPLY VOLTAGE 5-120 VDC/VAC, 0.5 AMP MAX, 10 WATT MAX, SPST N.O. OUTPUT, 3.5 VOLTAGE DROP. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 24 VDC, 100 VAC, W /INDICATOR LIGHT, 2 WIRE, 3 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 24VDC, 3 PIN CONNECTOR, 9 FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 4.5-30VDC, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 40FR SERIES, 19.8 MM SENSING RANGE, SPST- NC, 914 MM CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 5 - 120 VAC/DC, 5 MA TO 500 MA MAX, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 5-30 VDC, 5-120 VAC, 16.5 FEET CABLE, REPLACEMENT FOR AX115. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 5-50MA, 24VDC, 3M LEAD, W/ INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 6-240 VAC/VDC OPERATING VOLTAGE, POLARIZED - NORMALLY OPEN OUTPUT, LCP HOUSING MATERIAL, 2-WIRE - CABLE CONNECTION, IP65 ENCLOSURE PROTECTION, (BMF0064). FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 61 MM OPERATING DISTANCE, 250 VDC OPERATING VOLTAGE, 1.0 AMP MAX, 15 WATT, MAGNETICALLY ACTUATED, HERMETICALLY SEALED CONTACTS, NORMALLY OPEN SWITCHING CONFIGURATION, HEAVY DUTY ALUMINUM HOUSING, NONFLUSH MOUNTING. | |
| REED SWITCH, AUTO, PERPENDICULAR, SPST, NORMALLY OPEN, 5-40 MA, 24 VDC, 2 WIRE, RAIL MOUNT, W/ RED LED, 0.5 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, AUTO-SWITCH, INLINE SOLID, 2 WIRE, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, D-A SERIES, 100 VAC/VDC MAX LOAD, 20 MA MAX CURRENT, DIRECT MOUNT, GROMMET TERMINATION, FOR MX CYLINDERS. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, D-A SERIES, LED, AC / DC, SPST, 5-40MA, 0.5M LEAD, DIRECT MOUNTING, M8-3 CONNECTOR, 24 VDC, HORIZONTAL WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, D-A SERIES, RECTANGULAR, SPST-NO, 5/40 MA, 24 VDC, WIRE LEADS, 2 WIRE, RED LED, IP67, DIRECT MOUNTING TYPE, 0.5 M LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, D-C7 SERIES, W/ INDICATOR LIGHT, 100 VAC, 24 VDC, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, FORM A, SINGLE-POLE SINGLE-THROW - NORMALLY OPEN CONFIGURATION, 200 VDC MAX. OPERATING VOLTAGE, 5 METER LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, GENERAL PURPOSE, 3WIRE, 0.5M. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, INLINE SOLID 2 WIRE BAND. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, INLINE, MAGNETIC, TRIMMER, DIRECT MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, INLINE, SOLID, PNP DIRECT, M8 3-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, LED, 1.2 AMP, 57 WATT, 2-METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, LEVEL SENSOR, 1133, N/C FUNCTION, W/ MAG, REPLACES A0533925. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, MAGNET ACTUATED, 61 MM RANGE, 1.5A MP, 20W, SPST RELAY NC, 500 VDC, W/ WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, MAGNETIC REED SWITCH, 250 VDC, 1 AMP, 20 VAC, 10 METER CABLE, SWITCH TYPE: MAK-1513-LEX-10. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, MAGNETIC, 2 NC, 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, MAGNETIC, 65-120 VAC, NO LED, 75 INCH CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, MAGNETIC, MAK-1513-LEX-1. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, MAGNETIC, W/ LED, 2 WIRE, SPST, N/O, 5-240 VAC/VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, MAGNETICALLY ACTUATED, 100VDC, 250MA ,115VAC, HERMETICALLY SEALED, IP68. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, NON CONTACT, COMPACT, PLASTIC, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, NORMALLY OPEN, SPST, 5-240 VDC/VAC, 50/60HZ, 1 AMP MAX, 30 WATTS MAX, 3.5V MAX, 85 GAUSS, 1-1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, NORMALLY OPEN, SPST, 5-240 VDC/VAC, 50/60HZ, 1 AMP MAX, 30 WATTS MAX, 3.5V MAX, 85 GAUSS, 2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, NORMALLY OPEN, SPST, 5-240 VDC/VAC, 50/60HZ, 1 AMP MAX, 30 WATTS MAX, 3.5V MAX, 85 GAUSS, 2-1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, PERPENDICULAR, 2 WIRE, DIRECT, 10 FT CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, PRODUCT RANGE:100 SERIES, CONTACT CONFIGURATION: 1NO, MOUNTING: SCREW MOUNT, CONTACT CURRENT MAX: 400MA, SWITCHING VOLTAGE MAX: 160VDC, SWITCHING POWER MAX: 10W, CONTACT RESISTANCE MAX: 0.15OHM. FREE 2 YEAR... | |
| REED SWITCH, PROXIMITY, D-B SERIES, INLINE, 2 WIRE, IPC BAND, 3 M, GROMMET. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, RAIL MOUNT, 24 VDC MAX, 100 VAC MAX, 2 WIRE, 5 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, RODLESS, A SERIES, MAGNET OPERATED, LED INDICATOR, 0.5AMP, 120VAC, 10VA, 3/4IN-2-1/2IN BORE, NFPA CYLINDERS, 9 FEET LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, SENSOR, NO, AC/DC, 2 WIRE, 5 M. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, SET, DC5-30V, AC5-120V. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, SOLID STATE, NPN/PNP DC REED, WHITE SWITCH, 4.5-24VDC, 6FT CABLE, . FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, SPST-NO + SPST-NC, M18X1, 5M CABLE LENGTH, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, W/LED, TYPE 2 LEAD, P CODE 23629. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, WHITE, 24VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, REED, SPST-NC, 7KV, 2A, THT, CONTACT CONFIGURATION:SPST-N C, COIL VOLTAGE:24VDC, PRODUCT RANGE:D SERIES, RELAY MOUNTING:THROUGH HOLE, COIL RESISTANCE:925OHM, SWITCHING CURRENT MAX:2A, SWITCHING VOLTAGE MAX:7KV ROHS COMPLIANT: YES. FREE 2... | |
| RELAY, REED, SPST-NO, 7KV, 2A, THT, RELAY MOUNTING: THROUGH HOLE; COIL RESISTANCE: 780 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELAY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SENSOR, FOR CENTRAL CONTROL UNIT, 3MM SENSING, NO/NO/NO, 1 METER CABLE, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SENSOR, MAGNETIC, LARGE SWITCHING DISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SENSOR, MIN: 19.2 VDC, MAX: 28.8 VDC, 5 HZ, 22 OHM, REED SWITCH TECH, NO/NC, 4-WIRE, 5-METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SENSOR, NO/NC, 10 METER CABLE, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SCHMERSAL Sensors & Switches BN 310-RZ | |
| SCHMERSAL Sensors & Switches BN 65-RZ | |
| SCHMERSAL Sensors & Switches BPS-33 | |
| SCHRADER BELLOWS Sensors & Switches 1459030000 | |
| SCHRADER BELLOWS Sensors & Switches 146715000C | |
| SCHRADER BELLOWS Sensors & Switches 1467790000 | |
| SCHUNK Sensors & Switches 301032 | |
| SENSITIVE SENSOR, 2-WIRES, 3-METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR & HOUSING, GRIPPER CABLE, PARALLEL. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR AUTO-SWITCH ACCESSORY, 5-24 VDC, 3 WIRE PNP, 2 COLOR, 0.5 LEAD, TIE ROD MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR REED. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR SLIDING DOOR/WINDOW. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR SWITCH FOR H SERIES CYLINDERS 2WIRE 1000MM. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR SWITCH, REED SWITCH TYPE, W/ INDICATING LIGHT, 2 LEAD WIRE, DIN CONNECTOR, 5-30 VDC, 10-45 MA. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR SWITCH, SOLID STATE, BAND MOUNT, WITH INDICATOR LIGHT, 3 WIRE, PNP OUTPUT, 0.5 METER LEAD WIRE LENGTH, GROMMET CONNECTION, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR SWITCH, W/ LED INDICATOR, 5-30 VDC, 10-46 MA, 2 WIRE, PRE-WIRED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, AUTO SWITCH, 3 WIRE PNP, DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, AUTO SWITCH, PNP, 5-24VDC, 0.5M CABLE, PNEUMATIC, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, HALL EFFECT LATCH, SIP-3, HALL EFFECT TYPE:LATCHING, OUTPUT CURRENT:25MA, SENSOR CASE STYLE:SIP, NO. OF PINS:3PINS, SUPPLY VOLTAGE MIN:3.8V, SUPPLY VOLTAGE MAX:24V, OPERATING TEMPERATURE MIN:-40 C, PRODUCT RANGE:-, MSL:- ROHS... | |
| SENSOR, REED SWITCH, BAND MOUNT, GROMMET CONNECTION, FOR NCM CYLINDERS. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, REED SWITCH, DIRECT MOUNT, GROMMET CONNECTION, FOR MX CYLINDERS. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, REED, LED, 5-120V AC/DC, 0.04 AMP MAX, 4 WATTS MAX, 2.5 VOLT. DROP. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, SOLD STATE, DIRECT MOUNT, 0.5M LEADS, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, SOLID STATE, PNP, 10-30 VDC, N/O, 3.0 WATT, 100 MA, 3 WIRE, QD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, SOURCING PNP, 6-30 VDC, 0.2 AMP MAX, 6 W MAX, 1.5 VOLTAGE DROP,ELECTRONIC (LED), 9FT LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, T-SLOT, CYLINDER, PNP, 0.3M PIGTAIL CABLE TO M8 3-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SENTROL Sensors & Switches 1037W-N | |
| SET00RL BMF - MAGNETIC FIELD SENSORS & ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY | |
| SHEFFER Sensors & Switches 828-200-004 | |
| SIEMENS Sensors & Switches 3SE6605-2BA10 | |
| SIGNAL SWITCH, 1 NO, 1 NC, 110 VDC, 120 VAC, 3 FT LEAD LENGTH, 13 MM SWITCH ON DISTANCE, 33 MM SWITCH OFF DISTANCE, IP67 RATING. FREE 2 YEAR RADWELL... | |
| SIGNALING MAGNETIC SWITCH, SPDT, 30 VAC/VDC, 250MA, FOR OPEN CIRCUIT SYSTEMS, CONTACT, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| SINK SWITCH, NPN, HALL EFFECT, MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SMC , D-A77-L , AUTO REED SWITCH , WITH INDICATING LIGHT , THE SUFFIX L=3M LEAD WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Sensors & Switches D-90 | |
| SMC Sensors & Switches D-A53 | |
| SMC Sensors & Switches D-A54 | |
| SMC Sensors & Switches D-A54L | |
| SMC Sensors & Switches D-A73 | |
| SMC Sensors & Switches D-A73C | |
| SMC Sensors & Switches D-A73H | |
| SMC Sensors & Switches D-A93 | |
| SMC Sensors & Switches D-A93L | |
| SMC Sensors & Switches D-A93SAPC | |
| SMC Sensors & Switches D-A93V | |
| SMC Sensors & Switches D-B53 | |
| SMC Sensors & Switches D-B54 | |
| SMC Sensors & Switches D-B54L | |
| SMC Sensors & Switches D-B57 | |
| SMC Sensors & Switches D-B73 | |
| SMC Sensors & Switches D-C73 | |
| SMC Sensors & Switches D-F59 | |
| SMC Sensors & Switches D-F7P | |
| SMC Sensors & Switches D-F7PW | |
| SMC Sensors & Switches D-F8P-61 | |
| SMC Sensors & Switches D-F9P | |
| SMC Sensors & Switches D-G5P | |
| SMC Sensors & Switches D-H7A2 | |
| SMC Sensors & Switches D-J79C | |
| SMC Sensors & Switches D-M9B | |
| SMC Sensors & Switches D-M9BA | |
| SMC Sensors & Switches D-M9BL | |
| SMC Sensors & Switches D-M9BV | |
| SMC Sensors & Switches D-M9BW | |
| SMC Sensors & Switches D-M9N | |
| SMC Sensors & Switches D-M9NW | |
| SMC Sensors & Switches D-M9P-1046 | |
| SMC Sensors & Switches D-M9P-399 | |
| SMC Sensors & Switches D-M9PL | |
| SMC Sensors & Switches D-M9PSAPC | |
| SMC Sensors & Switches D-M9PV | |
| SMC Sensors & Switches D-M9PVSAPC | |
| SMC Sensors & Switches D-M9PW | |
| SMC Sensors & Switches D-P3DWA | |
| SMC Sensors & Switches D-Y69A | |
| SOLID STATE AUTO SWITCH , DIRECT MOUNTING STYLE , 3 METER, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE AUTO SWITCH, 24 VDC, 3 WIRE, 2 LED INDICATORS/RED & GREEN, DIRECT MOUNT, GROMMET ENTRY/ELEC ENETRY, NPN OUTPUT, 40 MA OR LESS/LOAD CURRENT, 28 VDC OR LESS/LOAD VOLTAGE. | |
| SOLID STATE AUTO SWITCH, BAND MOUNTING STYLE, 2 WIRE, 24 VDC RELAY, PLC APPLICABLE LOAD, 24 VDC (10 TO 28 VDC) LOAD VOLTAGE, 5 TO 40 MA LOAD CURRENT, INDICATOR... | |
| SOLID STATE AUTO SWITCH, DIRECT MOUNT, IN-LINE, 3-WIRE, PNP OUTPUT, 0.5 M CABLE LENGTH, 3-PIN M8 CONNECTOR, 24 VDC, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE AUTO SWITCH, DIRECT MOUNTING STYLE, PNP, 0.5 METER LENGTH, 3-WIRE TYPE, LEFT-HANDED TYPE, WITH INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE AUTO SWITCH, NPN (3-WIRE), MAXIMUM LOAD CURRENT: 40 MA, MAXIMUM LOAD VOLTAGE: 28 VDC, ELECTRICAL CONNECTION: 3M LEAD WIRE, DIRECT MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE ELECTRIC ACTUATOR SWITCH, D-M9 SERIES, IN-LINE, 5/12/24 VDC, PNP OUTPUT, WITH LED INDICATOR, 3 M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE PNEUMATIC POSITION DETECTOR, INLINE SOLID, 2 WIRE BAND,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE SWITCH, CJ2 SERIES, FLY LEAD, BAND MOUNTED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE SWITCH, PNP DIRECT, LEAD WIRE LENGTH 3M,CURRENT CONSUMPTION 10MA ,RED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED SENSOR HALL EFFECT. FREE 2 YEAR RADWELL WARRANTY | |
| SPST OUTPUT, NORMALLY OPEN, REED, MOV & LED SENSOR, 0.5 MAX AMPS, 5 TO 120 VOLTS, POWER CLAMP SWITCH 3.5 VOLTS MAX DROP, AC/DC CURRENT, 0.93" LONG X 0.53" WIDE... | |
| SUBSTITUTE FOR ADSENS TECHNOLOGY CS-50P-QD. REED SWITCH - T-SLOT DROP IN CYLINDER SENSOR, PNP, N/O, 0.3M PIGTAIL TO M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ADSENS TECHNOLOGY INC CS-18N-QD, SLOT CYLINDER SENSOR, INSERT FROM THE SIDE, NPN, 0.3M PIGTAIL TO M8 3-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASCO CS-18P-QD, SLOT CYLINDER SENSOR, INSERT FROM THE SIDE, PNP, 0.3M PIGTAIL TO M8 3-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT CPS9C-AN-F, SLOT CYLINDER SENSOR, INSERT FROM THE SIDE, NPN, 0.3M PIGTAIL TO M8 3-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BOSCH 0-830-100-435, REED SWITCH, 0830100435, T-SLOT DROP IN CYLINDER SENSOR, PNP, N/O, 0.3M PIGTAIL TO M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CANFIELD 810-200-131, REED SWITCH, 6-24VDC, 0.5AMP, 12W, 8MM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR FESTO CRSMT-8M-PS-24V-K-5, 0-OE, CYLINDER SENSOR, T-SLOT, DIRECT MOUNT, OPERATING VOLTAGE: 10-28VDC, MAX CURRENT: 80MA, PNP, N/O, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR LEHIGH 721-000-004, REED SWITCH, NO, SPST, 1AMP, 240VAC/DC, 30W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MOLEX DSM2-C525, REED SENSOR, 250 VAC/DC, 500 MA, 10 VA,1 WATT, 2.5M CONNECTING CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PHD INC 67922-1, SLOT CYLINDER SENSOR, PNP VERSION, INSERT FROM THE SIDE, PNP, 0.3M PIGTAIL TO M8 3-PIN CONNECTOR, WIRING IS DIFFERENT THAN OEM, PLEASE FLIP THE BROWN... | |
| SUBSTITUTE FOR SMC D-A73, REED SWITCH,PERPENDICULAR , 2 WIRE, RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SMC D-A93, REED SWITCH, RECTANGULAR, SPST-NO, 5/40 MA, 24 VDC, WIRE LEADS, 2 WIRE, RED LED, IP67, DIRECT MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SMC D-A93SAPC, REED SWITCH, CSLOT STYLE, 4MM RANGE, NORMALLY OPEN, 0.3M PIGTAIL W. 3-PIN M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SMC D-B54, REED SWITCH, AUTO , INLINE, 2 WIRE, IPC BAND, 24 VAC/DC, 100/200 VAC, LEAD WIRE LENGTH 0.5 M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SMC D-C73, REED SWITCH, INDICATOR LIGHT, 100 VAC, 24 VDC, 2 WIRE, 0.5 M LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SMC D-M9BW, REED SWITCH, INLINE, SOLID 2 WIRE DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SMC D-M9NSAPC, SLOT CYLINDER SENSOR, INSERT FROM THE SIDE, NPN, 0.3M PIGTAIL TO M8 3-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SMC D-M9PV, REED SWITCH, AUTO, 3 WIRE PNP, DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TURCK BIM-INT-AP6X-V1131W, PNEUMATIC CYLINDER SENSOR, UNIVERSAL SLOT FITTING, PNP, 30CM PIGTAIL W/ M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ,HALL EFFECT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ,SOLID STATE, WITH QUICK CONNECT, 4.5-20 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH AUTO W/INDICATOR LIGHT 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH REED 2WIRE 10-30V KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, HALL EFFECT, 5-28 VDC, 6 WATT, PNP, 1 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, M8 MALE, 0.15M LONG, 4.5-28V DC, IP 67, RATED TEMPERATURE RANGE: -10C TO 60C. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, MAGNETIC SENSORS, 5 METERS, 2 CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, REED, 4- 120VAC/DC, 300MA MAX, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, REED, FORM C, MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH,3/8"" RECESSED TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH,REED,FORM A,MALE CONN.10VA,200VDC,500 MA. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH,REED,FORM C,5M WIRE, 175VDC MAX, 250MA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| T-SLOT CYLINDER SENSOR, DROP IN FROM THE TOP, PNP, 0.3M PIGTAIL CABLE TO M8 3-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TAIYO Sensors & Switches AX105CE | |
| TAIYO Sensors & Switches AX115CE | |
| TIE ROD REED SWITCH, SPST N.O. VOLTAGE DROP, 2 WIRE LEAD, 30 W MAX, 1 AMP MAX, 5-240 VAC/DC, PREWIRED, 9 FT LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| TIME DELAY MAGNETIC SWITCH, 30 SECONDS TIME DELAY, 12 VDC VOLTAGE, INLINE FUSE, (760AF-30-12). FREE 2 YEAR RADWELL WARRANTY | |
| TOL O MATIC Sensors & Switches 3600-9082 | |
| TOL O MATIC Sensors & Switches 36009083 | |
| TOL O MATIC Sensors & Switches 36009085 | |
| TOL O MATIC Sensors & Switches 36009087 | |
| TOL O MATIC Sensors & Switches 36009088 | |
| TOL O MATIC Sensors & Switches 36009089 | |
| TOL O MATIC Sensors & Switches 36009091 | |
| TOL O MATIC Sensors & Switches 8100-9082 | |
| TOL O MATIC Sensors & Switches 8100-9089 | |
| TOL O MATIC Sensors & Switches 81009085 | |
| TOL O MATIC Sensors & Switches 81009093 | |
| UNIVER GROUP Sensors & Switches DF-220 | |
| UNIVER GROUP Sensors & Switches DF-220M08 | |
| UNIVER GROUP Sensors & Switches DH-200 | |
| VANE SENSOR, 2 PIN, 1.5 AMP, 175 VDC, 5 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| VORTEX Sensors & Switches DSSM10C | |
| WARNER ELECTRIC Sensors & Switches 630-2111-047 |
| Next >> |