STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB6NK90ZT4 STB6NK90ZT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031085-STB6NK90ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Family Name: STB6NK90 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 5.8A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 60.5nC @ 10V Max Input Capacitance: 1350pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 2.9A, 10V Alternative Parts (Cross-Reference): FMC06N90E; FS7VS-18A; FMC07N90E; Introduction Date: November 28, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031085-STB6NK90ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Family Name: STB6NK90 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 5.8A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 60.5nC @ 10V Max Input Capacitance: 1350pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 2.9A, 10V Alternative Parts (Cross-Reference): FMC06N90E; FS7VS-18A; FMC07N90E; Introduction Date: November 28, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB6NK90ZT4 - 031085-STB6NK90ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB6NK90ZT4
031085-STB6NK90ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB6NK90ZT4 031085-STB6NK90ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 031085-STB6NK90ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Family Name: STB6NK90 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 5.8A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 60.5nC @ 10V Max Input Capacitance: 1350pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 2.9A, 10V Alternative Parts (Cross-Reference): FMC06N90E; FS7VS-18A; FMC07N90E; Introduction Date: November 28, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031085-STB6NK90ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Family Name: STB6NK90
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 5.8A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 60.5nC @ 10V
Max Input Capacitance: 1350pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 2.9A, 10V
Alternative Parts (Cross-Reference): FMC06N90E; FS7VS-18A; FMC07N90E;
Introduction Date: November 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-6555-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6555-1-ND
Single FETs, MOSFETs 497-6555-1-ND
N-Channel 900V 5.8A (Tc) 140W (Tc) Surface Mount D2PAK

N-Channel 900V 5.8A (Tc) 140W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6555-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6555-6-ND
Single FETs, MOSFETs 497-6555-6-ND
N-Channel 900V 5.8A (Tc) 140W (Tc) Surface Mount D2PAK

N-Channel 900V 5.8A (Tc) 140W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6555-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6555-2-ND
Single FETs, MOSFETs 497-6555-2-ND
N-Channel 900V 5.8A (Tc) 140W (Tc) Surface Mount D2PAK

N-Channel 900V 5.8A (Tc) 140W (Tc) Surface Mount D2PAK

Buy Now Datasheet
MOSFETs - 6875140 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875140
MOSFETs 6875140
MOSFET N-Ch 900V 5.8A SuperMESH D2PAK

MOSFET N-Ch 900V 5.8A SuperMESH D2PAK

Supplier's Site
MOSFETs - 9206639 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206639
MOSFETs 9206639
MOSFET N-Ch 900V 5.8A SuperMESH D2PAK

MOSFET N-Ch 900V 5.8A SuperMESH D2PAK

Supplier's Site
MOSFETs - 6875140P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875140P
MOSFETs 6875140P
MOSFET N-Ch 900V 5.8A SuperMESH D2PAK

MOSFET N-Ch 900V 5.8A SuperMESH D2PAK

Supplier's Site
Singapore, Singapore
900V 5.8A 1.56 Ohm MOSFET Transistor
278-STB6NK90ZT4
900V 5.8A 1.56 Ohm MOSFET Transistor 278-STB6NK90ZT4
900V N-Ch MOSFET, 5.8A, 1.56 Ohm, D2PAK Product overview: STB6NK90ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.8A, 1.56 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.8A, 1.56 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6NK90ZT4 can be used for catalog matching and distributor lookup.

900V N-Ch MOSFET, 5.8A, 1.56 Ohm, D2PAK Product overview: STB6NK90ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.8A, 1.56 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.8A, 1.56 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6NK90ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 900 Volt 5.8 A Zener SuperMESH

MOSFET N-Ch 900 Volt 5.8 A Zener SuperMESH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB6NK90ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB6NK90ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB6NK90ZT4
MOSFET N-CH 900V 5.8A D2PAK

MOSFET N-CH 900V 5.8A D2PAK

Supplier's Site
Mosfet, N Channel, 900V, 5.8A, To-263; Channel Type Stmicroelectronics - 33R1128 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 900V, 5.8A, To-263; Channel Type Stmicroelectronics
33R1128
Mosfet, N Channel, 900V, 5.8A, To-263; Channel Type Stmicroelectronics 33R1128
MOSFET, N CHANNEL, 900V, 5.8A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:5.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 900V, 5.8A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:5.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STB6NK90ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB6NK90ZT4
Single FETs, MOSFETs STB6NK90ZT4
MOSFET N-CH 900V 5.8A D2PAK

MOSFET N-CH 900V 5.8A D2PAK

Supplier's Site Datasheet
Transistor - 36404367 - Radwell International
Willingboro, NJ, United States
Transistor
36404367
Transistor 36404367
(PRICE/TC) MOSFET, N CHANNEL, 900V, 5.8A, TO-263; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:900V; CONTINUOUS DRAIN CURRENT ID:5.8A; ON RESISTANCE RDS(ON):1.56OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N CHANNEL, 900V, 5.8A, TO-263; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:900V; CONTINUOUS DRAIN CURRENT ID:5.8A; ON RESISTANCE RDS(ON):1.56OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 031085-STB6NK90ZT4 497-6555-1-ND 6875140 6875140P 278-STB6NK90ZT4 STB6NK90ZT4 STB6NK90ZT4 33R1128 STB6NK90ZT4 36404367
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB6NK90ZT4 Single FETs, MOSFETs MOSFETs MOSFETs 900V 5.8A 1.56 Ohm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 900V, 5.8A, To-263; Channel Type Stmicroelectronics Single FETs, MOSFETs Transistor
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 900 volts 900 volts
PD 140000 milliwatts 140000 milliwatts 140000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; D2pak (to-263) TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data