onsemi 60V 10A Bipolar Transistor TIP140G

Description
NPN Darlington Power Transistor, 60V, 10A, TO-247 Product overview: TIP140G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP140G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Darlington Power Transistor, 60V, 10A, TO-247 Product overview: TIP140G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP140G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 10A Bipolar Transistor
276-TIP140G
60V 10A Bipolar Transistor 276-TIP140G
NPN Darlington Power Transistor, 60V, 10A, TO-247 Product overview: TIP140G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP140G can be used for catalog matching and distributor lookup.

NPN Darlington Power Transistor, 60V, 10A, TO-247 Product overview: TIP140G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP140G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - TIP140GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP140GOS-ND
Single Bipolar Transistors TIP140GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 10A 125W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN - Darlington 60V 10A 125W Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP140G - 136642-TIP140G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP140G
136642-TIP140G
TRANSISTORS - Transistors (BJT) - Single - TIP140G 136642-TIP140G
Manufacturer: ON Semiconductor Win Source Part Number: 136642-TIP140G Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 3V @ 40mA, 10A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 1000 @ 5A, 4V Maximum Power Dissipation: 125W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 136642-TIP140G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 3V @ 40mA, 10A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 5A, 4V
Maximum Power Dissipation: 125W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BIP T0218 NPN 10A 60V - 70100084 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0218 NPN 10A 60V
70100084
BIP T0218 NPN 10A 60V 70100084
BIP T0218 NPN 10A 60V

BIP T0218 NPN 10A 60V

Supplier's Site
Trans Darlington NPN 60V 10A 3-Pin(3+Tab) TO-247 Rail - 598-TIP140G - Utmel Electronic Limited
Hong Kong, China
Trans Darlington NPN 60V 10A 3-Pin(3+Tab) TO-247 Rail
598-TIP140G
Trans Darlington NPN 60V 10A 3-Pin(3+Tab) TO-247 Rail 598-TIP140G
Trans Darlington NPN 60V 10A 3-Pin(3+Tab) TO-247 Rail

Trans Darlington NPN 60V 10A 3-Pin(3+Tab) TO-247 Rail

Supplier's Site
Bipolar Transistor, Npn, 60V Sot-93; Transistor Polarity Onsemi - 26K5206 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V Sot-93; Transistor Polarity Onsemi
26K5206
Bipolar Transistor, Npn, 60V Sot-93; Transistor Polarity Onsemi 26K5206
BIPOLAR TRANSISTOR, NPN, 60V SOT-93; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V SOT-93; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP140G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP140G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP140G
TRANS NPN DARL 60V 10A TO247-3

TRANS NPN DARL 60V 10A TO247-3

Supplier's Site
Single Bipolar Transistors - TIP140G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP140G
Single Bipolar Transistors TIP140G
TRANS NPN DARL 60V 10A TO247-3

TRANS NPN DARL 60V 10A TO247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
TIP140G
Darlington Transistors TIP140G
Darlington Transistors 10A 60V Bipolar Power NPN

Darlington Transistors 10A 60V Bipolar Power NPN

Buy Now Datasheet
Transistor - 18730873 - Radwell International
Willingboro, NJ, United States
Transistor
18730873
Transistor 18730873
TRANSISTOR, BIPOL, NPN, 60V, TO-218-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V, TRANSITION FREQUENCY FT:-, POWER DISSIPATION PD:125W, DC COLLECTOR CURRENT:10A, DC CURRENT GAIN HFE:500HFE, TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, BIPOL, NPN, 60V, TO-218-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V, TRANSITION FREQUENCY FT:-, POWER DISSIPATION PD:125W, DC COLLECTOR CURRENT:10A, DC CURRENT GAIN HFE:500HFE, TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors RF Transistors
Product Number 276-TIP140G TIP140GOS-ND 136642-TIP140G 70100084 598-TIP140G 26K5206 TIP140G TIP140G TIP140G 18730873
Product Name 60V 10A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP140G BIP T0218 NPN 10A 60V Trans Darlington NPN 60V 10A 3-Pin(3+Tab) TO-247 Rail Bipolar Transistor, Npn, 60V Sot-93; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Darlington Transistors Transistor
Polarity NPN NPN NPN; NPN - Darlington NPN NPN; NPN NPN NPN - Darlington; NPN
IC(max) 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts 60 volts
VCBO 60 volts
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219940 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC817K40E6359HTMA1 - 769720-BC817K40E6359HTMA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT23
Packing Method Tape Reel; Reel package
View Details
3 suppliers