The Bipolar (BJT) Single Transistor, NPN, from STMicroelectronics is designed for power linear and switching applications. It features a maximum collector-emitter voltage of 100 V and can handle a collector current of up to 8 A, with a total power dissipation rating of 80 W. The transistor is housed in a TO-220 plastic package, making it suitable for various industrial applications, including audio power amplifiers and DC-AC converters. It has a DC current gain (hFE) that can reach up to 20,000 under specific conditions. The device is RoHS compliant, ensuring it meets environmental standards. The operating junction temperature can reach up to 150 °C, and it has a thermal resistance of 1.56 °C/W from junction to case. This product is a reliable choice for engineers looking for a robust transistor for high-voltage applications.
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 2W Through Hole TO-220
NPN Darlington Transistor 100V 8A TO-220 Product overview: TIP102 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP102 can be used for catalog matching and distributor lookup.
Trans Darlington NPN 100V 8A TO220
Darlington Transistors NPN Power Darlington
Bipolar (BJT) Single Transistor, NPN, 100 V, 80 W, 8 A, 200 RoHS Compliant: Yes
TRANS NPN DARL 100V 8A TO220
TRANS NPN DARL 100V 8A TO220
Complementary Silicon Power Darlington Transistor, Transistor Type NPN, Package Type TO-220
POWER BIPOLAR TRANSISTOR, 8A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
100V 1000@4V,3A NPN 8A 2W TO-220 Darlington Transistors ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Radwell International | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Darlington Transistors |
| Product Number | 497-2546-5-ND | 276-TIP102 | 4859610 | TIP102 | 34X3380 | TIP102 | TIP102 | 70014174 | 16478233 | TIP102 |
| Product Name | Single Bipolar Transistors | 100V 8A TO-220 Bipolar Transistor | Darlington Pairs | Darlington Transistors | Bipolar (Bjt) Single Transistor, Npn, 100 V, 80 W, 8 A, 200 Rohs Compliant Stmicroelectronics | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR, POWER; NPN; 100VCE; 100VCB;5VEB; 8A ICC; 1A IB; 80 W @ <= 25 C | Transistor | Triode/MOS Tube/Transistor >> Darlington Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN - Darlington; NPN | NPN | NPN | |||
| Package Type | TO-220; TO-220-3 | TO-220; To-220 | TO-3 | TO-220; TO-220-3 | TO-220 | TO-220 | ||||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | |||||
| VCBO | 100 volts | 100 volts |