STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8N120K5 STP8N120K5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851692-STP8N120K5 Series: MDmesh™ K5 Features: 1200 V Package: Tube Family Name: STP8N120 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-18093, STP8N120K5-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851692-STP8N120K5 Series: MDmesh™ K5 Features: 1200 V Package: Tube Family Name: STP8N120 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-18093, STP8N120K5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8N120K5 - 851692-STP8N120K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8N120K5
851692-STP8N120K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8N120K5 851692-STP8N120K5
Manufacturer: STMicroelectronics Win Source Part Number: 851692-STP8N120K5 Series: MDmesh™ K5 Features: 1200 V Package: Tube Family Name: STP8N120 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-18093, STP8N120K5-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 851692-STP8N120K5
Series: MDmesh™ K5
Features: 1200 V
Package: Tube
Family Name: STP8N120
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-18093, STP8N120K5-ND

Buy Now Datasheet
Singapore, Singapore
N-Channel 1200 V 1.65 Ohm 6 A MOSFET Transistor
278-STP8N120K5
N-Channel 1200 V 1.65 Ohm 6 A MOSFET Transistor 278-STP8N120K5
N-channel 1200 V, 1.65 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP8N120K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 1.65 Ohm, 6 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 1.65 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8N120K5 can be used for catalog matching and distributor lookup.

N-channel 1200 V, 1.65 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP8N120K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 1.65 Ohm, 6 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 1.65 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8N120K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-18093-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18093-ND
Single FETs, MOSFETs 497-18093-ND
N-Channel 1200V 6A (Tc) 130W (Tc) Through Hole TO-220

N-Channel 1200V 6A (Tc) 130W (Tc) Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 1200 V, 1.65 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-220 package

MOSFET N-channel 1200 V, 1.65 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-220 package

Buy Now Datasheet
Transistor - 110215085 - Radwell International
Willingboro, NJ, United States
Transistor
110215085
Transistor 110215085
MOSFET, N-CH, 1.2KV, 6A, 150DEG C, 130W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 1.2KV, 6A, 150DEG C, 130W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 6A, 150Deg C, 130W Rohs Compliant Stmicroelectronics - 69AH2853 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 6A, 150Deg C, 130W Rohs Compliant Stmicroelectronics
69AH2853
Mosfet, N-Ch, 1.2Kv, 6A, 150Deg C, 130W Rohs Compliant Stmicroelectronics 69AH2853
MOSFET, N-CH, 1.2KV, 6A, 150DEG C, 130W ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 6A, 150DEG C, 130W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP8N120K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP8N120K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP8N120K5
MOSFET N-CH 1200V 6A TO220

MOSFET N-CH 1200V 6A TO220

Supplier's Site
Single FETs, MOSFETs - STP8N120K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP8N120K5
Single FETs, MOSFETs STP8N120K5
MOSFET N-CH 1200V 6A TO220

MOSFET N-CH 1200V 6A TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 851692-STP8N120K5 278-STP8N120K5 497-18093-ND STP8N120K5 110215085 69AH2853 STP8N120K5 STP8N120K5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8N120K5 N-Channel 1200 V 1.65 Ohm 6 A MOSFET Transistor Single FETs, MOSFETs MOSFET Transistor Mosfet, N-Ch, 1.2Kv, 6A, 150Deg C, 130W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT3 TO-220; TO-220-3 TO-3 13.7 nC @ 10 V TO-220; TO-220-3
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
100V 180A MOSFET Transistor - 278-AUIRFS4010 - ERSAELECTRONICS PTE. LTD.
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers