Radwell International Datasheets for Network Bridges

Network bridges connect network segments so that devices on both segments can communicate as if they were part of the same network. The centralize network administration and are easier to configure than network routers, which require IP addressing for each computer on each segment.
Network Bridges: Learn more

Product Name Notes
ACCESS POINT, INDUSTRIAL IEEE, 802.11B/G/N, WIRELESS (WI-FI), LAN ACCESS, POINT/BRIDGE/CLIENT/ REPEATER. FREE 2 YEAR RADWELL WARRANTY
ANYBUS WIRELESS BRIDGE II-WLAN AND BLUETOOTH, ACCESS POINT OR CLIENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPUTER NETWORKING MODULE, WIRELESS CLIENT BRIDGE, 70-02-0700-06. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET TO SERIAL BRIDGE, POWER WALL MOUNT 115 VAC SUPPLY, SERIAL PORT RS232 AND RS485, 10 TO 28 VDC, OPERATING TEMPERATURE -40 TO 167 F. FREE 2...
DISCONTINUED BY MANUFACTURER, OUTDOOR MESH ROUTER & WIRELESS BRIDGE, TROPOS 1410-HAZ SERIES (FCC), 11-50 VDC POE POWER, RS-232/RS-485, 10/100BASE-T ETHERNET, 802.11B/G/N, 2400-2483 MHZ, LED INDICATOR - OFF/FLASHING/ON, HAZARDOUS LOCATION APPROVED.
DISCONTINUED BY MANUFACTURER, WIFI MODULE, 802.11, B/G/N, WIRELESS ACCESS POINT BRIDGE, IP55, 150 MBPS, 26 DBM, 15 V, INTEGRATED ANTENNA. FREE 2 YEAR RADWELL WARRANTY
SERIAL CLIENT BRIDGE, 1 MBPS TRNSMIT SPEED, 2000 FT RANGE,. FREE 2 YEAR RADWELL WARRANTY
WIRELESS LAN CLIENT BRIDGE 5VDC. FREE 2 YEAR RADWELL WARRANTY
WIRELESS LAN CLIENT BRIDGE. FREE 2 YEAR RADWELL WARRANTY