Radwell International Datasheets for Spherical Roller Bearings

Spherical roller bearings are self-aligning bearings ideal for heavy-duty radial and axial loads. They utilize dual roller rows between a concave outer raceway and convex inner raceway to accommodate shaft deflection.


Spherical Roller Bearings: Learn more

Product Name Notes
110MM STRAIGHT BORE, 180MM OUTSIDE DIAMETER, 56MM WIDTH, C0-MEDIUM CLEARANCE, SHAFT MOUNT, DOUBLE ROW OF SPHERICAL ROLLER BEARINGS, STEEL CAGE MATERIAL, OPEN ENCLOSURE, NOT RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY...
2 15/16", MOUNTED SPHERICAL ROLLER BEARING, CAST IRON, 4-BOLT, ROUND FLANGE CARTRIDGE BLOCK, SINGLE SETSCREW LOCKING COLLAR, SPRING LOADED HEAVY CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
222 TYPE, EA SPHERICAL ROLLER BEARING WITH OILGROOVE, 40MM DIA BORE, 80MM OD, 2 ROWS, 23MM W, PRESSED STEEL. FREE 2 YEAR RADWELL WARRANTY
ASEA BROWN BOVERI/BALDOR DODGE, BRG22213K,SPHERICAL ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY
BALL BEARING ROLLER SPHERICAL 60MM X 130MM X 31MM. FREE 2 YEAR RADWELL WARRANTY
BALL BEARING, ROLLER, DOUBLE ROW, SPHERICAL. FREE 2 YEAR RADWELL WARRANTY
BEARING , SPHERICAL ROLLER BEARING, 4.3307 INCH / 110 MM BORE DIAMETER, 2800 RPM, ABEC 1, TAPERED 1:12. FREE 2 YEAR RADWELL WARRANTY
BEARING INSERT, UNMOUNT REPLACEMNT, SPHERICAL ROLLER BEARING, 1.6875 IN BORE, 3.13 IN BORE LENGTH, 3.3495 IN OD, 1 11/16 IN SHAFT DIA. FREE 2 YEAR RADWELL WARRANTY
BEARING SEAL, H TYPE, 5 IN BORE, CLEARANCE SEAL KIT FOR SPHERICAL ROLLER BEARING, LINK BELT. FREE 2 YEAR RADWELL WARRANTY
BEARING SEAL, SPLIT PLUMMER BLOCK HOUSINGS, V-RING, NITRILE, 4 IN, 3 15/16 IN COMPATIBLE BORE, SPHERICAL ROLLER. FREE 2 YEAR RADWELL WARRANTY
BEARING SEAL, SUITABLE FOR 1-11/16 INCH BORE, SPHERICAL ROLLER TYPE, SINGLE LIP CONTACT. FREE 2 YEAR RADWELL WARRANTY
BEARING SEAL, V-RING, NITRILE, 2 15/16", 3" BORE, SPHERICAL ROLLER. FREE 2 YEAR RADWELL WARRANTY
BEARING SPHERICAL ROLLER 30X62X20 MM. FREE 2 YEAR RADWELL WARRANTY
BEARING SPHERICAL ROLLER 45MM BORE. FREE 2 YEAR RADWELL WARRANTY
BEARING SPHERICAL ROLLER 75MM X 130MM X 31MM. FREE 2 YEAR RADWELL WARRANTY
BEARING SPHERICAL ROLLER 85X178X60MM. FREE 2 YEAR RADWELL WARRANTY
BEARING SPHERICAL ROLLER 90MM ID 160MM OD 40MM W. FREE 2 YEAR RADWELL WARRANTY
BEARING SPHERICAL ROLLER, 75MM BORE. FREE 2 YEAR RADWELL WARRANTY
BEARING STABILIZING RING, FOR SPHERICAL ROLLER BEARING, STEEL. FREE 2 YEAR RADWELL WARRANTY
BEARING, ROLLER BEARING, SPHERICAL, 95 MM ID, 170 MM OD, 43 MM WIDTH, STRAIGHT BORE, OPEN TYPE, C3 CLEARANCE, STEEL. FREE 2 YEAR RADWELL WARRANTY
BEARING, ROLLER, SPHERICAL, 3-15/16 INCH BORE, 7 INCH OUTER DIAMETER, 2-3/8 INCH WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
BEARING, ROLLER, SPHERICAL: 85 MM, 150 MM, 1100 RPM, DYNAMIC KN 285; STATIC 325 KN, NBR, 40 TO 195 DEG F, 44 MM W. FREE 2 YEAR RADWELL WARRANTY
BEARING, SPHERICAL ROLLER, 1 ROW, WIPING SEAL. FREE 2 YEAR RADWELL WARRANTY
BEARING, SPHERICAL ROLLER, 100 MM INSIDE DIAMETER, 180 MM OUTSIDE DIAMETER, 46 MM WIDTH, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY
BEARING, SPHERICAL ROLLER, 100X165X52MM,. FREE 2 YEAR RADWELL WARRANTY
BEARING, SPHERICAL ROLLER, 120 MM OUTSIDE DIAMETER, OPEN, STEEL CAGE MATERIAL, C0, 7000 RPM MAX SPEED, DYNAMIC LOAD CAPACITY: 10000 LBF, STATIC LOAD CAPACITY: 10910 LBF. FREE 2 YEAR RADWELL...
BEARING, SPHERICAL ROLLER, 120X215X76MM. FREE 2 YEAR RADWELL WARRANTY
BEARING, SPHERICAL ROLLER, 20 MM INNER DIAMETER, 18 MM WIDTH, STRAIGHT BORE, 52 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
BEARING, SPHERICAL ROLLER, 20MM ID,52MM OD,15MM WIDTH . FREE 2 YEAR RADWELL WARRANTY
BEARING, SPHERICAL ROLLER, 35 MM INSIDE DIAMETER, 72 MM OUTSIDE DIAMETER, 23 MM WIDTH, STRAIGHT BORE, SEALED, STEEL CAGE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
BEARING, SPHERICAL ROLLER, 60 MM INSIDE DIAMETER, 130 MM OUTSIDE DIAMETER, 32 MM WIDTH, STRAIGHT BORE, C3 INTERNAL CLEARANCE, OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY
BEARING, SPHERICAL ROLLER, EJ CAGE TYPE, 1:12 TAPERED BORE WITH C3 CLEARANCE, 90MMID, 160MMOD, 40MM WIDTH, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
BEARING, SPHERICAL ROLLER, TAPERED CYLINDRICAL BORE, 2 ROWS, INSIDE DIAMETER 40 MM, OUTSIDE DIAMETER 90 MM, BASIC DYNAMIC LOAD 34845 LBF, BASIC STATIC LOAD 31473 LBF, REFERENCE SPEED 6000 R/MIN,...
CARTRIDGE BLOCKS LINK-BELT SPHERICAL ROLLER BEARINGS, 1 11/16 INCH MOUNTED SPHERICAL ROLLER BEARING, CAST IRON CARTRIDGE BLOCK, SINGLE SETSCREW LOCKING COLLAR, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BEARING, ROLLER, SPHERICAL, FLANGE MOUNTED, 2-3/16INCH BORE, SET SCREW, STANDARD EXPANSION, (731392). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BEARING, SPHERICAL ROLLER, 75 X 160 X 55. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, 400 MM O.D., SPHERICAL, 3 OIL HOLES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, CC TYPE, SPHERICAL, 2" BORE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, SPHERICAL TAPER BORE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, SPHERICAL, 2 ROW, 50 MM INNER DIAMETER, 110 MM OUTSIDE DIAMETER, 40 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, SPHERICAL, BRASS CAGE, BORE: 65 X 140 X 48 MM, SELF ALIGNING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, SPHERICAL, SINGLE ROW, CHROME STEEL, SHEET STEEL CAGE, MAGNETIC, 23 MM WIDTH, 85 MM OUTSIDE DIAMETER, 45 MM INSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, 110 MM ID, 180 MM OD, 56 MM WIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, 140MM X 250MM X 68MM, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, 215MM OD, 120MM ID, 76MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, 230 SERIES, BORE SIZE: 1.5748 INCH (40MM), WIDTH B OR W 3.5433 INCH (90MM). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, 25X63X17MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, 40X90X33MM, CJ/C3/W33. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, 6 INCH BORE, 10-9/16 INCH OD, 2-7/8 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, 65 MM INSIDE DIAMETER, 141 MM OUTSIDE DIAMETER, 49 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, 7.925INCH OD, 2.0625INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, 85 MM BORE, 150 MM OD, 1-3/8 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, 85 MM INNER DIAMETER, 150 MM OUTER DIAMETER, 36 MM WIDTH, (REPLACED BY 22217 E). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, CYLINDRICAL BORE, CLEARANCE C3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, DOUBLE ROW, 110X200X53MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, OD 178MM, 89MM BORE, 59MM WIDTH, MACHINED BRASS CAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING,1.9375 IN ID, 3.5433 IN OD, 0.9055 IN WIDTH, STRAIGHT BORE, OPEN, SHEET METAL CAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING,110MM ID, 180MM OD, 56MM WIDTH, TAPERED 1:12 BORE, OPEN, SHEET METAL CAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,ROLLER BEARING SPHERICAL,25MM ID,52MM OD,18MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
DOUBLE ROW SPHERICAL ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY
FAG, 22313-E1A-K-M-C3, 22313E1AKMC3, DOUBLE ROW SPHERICAL ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY
FLANGE BLOCK BEARING, 4 BOLT ROUND FLANGE CARTRIDGE, 1-1/4" BORE; 4.1" BOLT CIRCLE DIAMETER, 2-59/64" BOLT SPACING, 1 PIECE SOLID, CONCENTRIC COLLAR, CAST IRON, SPHERICAL ROLLER BEARING, RELUBRICATABLE, CLEARANCE SEAL.
FLANGE, 2 3/16 INCH SPHERICAL ROLLER BEARING,3 11/32 INCH BORE LENGTH, 5 1/2 INCH HOUSING DIAMETER, MAX SPEED 3300 RPM. FREE 2 YEAR RADWELL WARRANTY
LARGE SIZE SPHERICAL ROLLER BEARING, 5-7/8 INCH BORE, 10-1/2 INCH OD, 2-7/8 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
LOADED HEAVY CONTACT SEAL KIT, FOR SPHERICAL ROLLER BEARING, M SPRING. FREE 2 YEAR RADWELL WARRANTY
MCGILL Machine Parts SB 22213 C3 W33 SS
MOUNTED BEARING,SPHERICAL ROLLER BEARING, 15/16 IN, 276G, DOUBLE ROW, DOUBLE COLLAR, NON-EXPANSION, MULTI LABYRINTH SEAL, WITH SET SCREW. FREE 2 YEAR RADWELL WARRANTY
MOUNTED SPHERICAL ROLLER BEARING, LINK-BELT SERIES, FIXED CAST IRON 2-BOLT TAKE UP BLOCK, SETSCREW LOCKING COLLAR, CLEARANCE SEAL, 1-1/2 INCH BORE, LABYRINTH SEAL, E7 TRIPLE LIP SEAL, 3600 RPM. FREE...
PILLOW BLOCK SPHERICAL ROLLER BEARING, 2.9375" BORE, TWO BOLT BASE MOUNT, CAST IRON, FELT SEAL. FREE 2 YEAR RADWELL WARRANTY
PILLOW BLOCK, SAF22500 SERIES, SPHERICAL ROLLER BEARING, SPLIT PILLOW BLOCK, 2-3/16" BORE DIAMETER, CAST IRON, 2-BOLT BASE. FREE 2 YEAR RADWELL WARRANTY
PRECISION BEARING, SPHERICAL ROLLER BEARING, OPEN, STEEL CAGE, STRAIGHT BORE, 55 MM ID, 120 MM OD, 43 MM. FREE 2 YEAR RADWELL WARRANTY
RADIAL SPHERICAL ROLLER BEARING, UPC: 7316576651601, UNSEALED, ROUND BORE, 25 MM INSIDE DIAMETER, 62 MM OUTSIDE DIAMETER, 17 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY...
ROLLER BEARING / SPHERICAL, SB SERIES, SPHERE-ROL, 50 MM ID, 90 MM OD, 23 MM WIDTH, TAPERED 1:12 BORE, DOUBLE SEALED, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING SPHERICAL 60X110X28MM. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING SPHERICAL, TAPERED, BORE 80 MM, OUTER DIAMETER 140 MM, 2 ROWS, STEEL. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING SPHERICAL. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING UNIT, 4 BOLT FLANGE MOUNT, SPHERICAL, 1-1/2 INCH BORE, SET SCREW, NON-EXPANSION/FIXED, DUCTILE IRON HOUSING, GREASE LUBRICATION. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING UNIT, SPHERICAL, 3-15/16 INCH BORE, CONCENTRIC COLLAR, NON-EXPANSION BEARING (FIXED), CAST IRON HOUSING, STANDARD, 4 BOLT FLANGE-MOUNT. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, 2 15/16 INCH, MOUNTED SPHERICAL, FIXED CAST IRON 4-BOLT ROUND FLANGE CARTRIDGE BLOCK, SINGLE SETSCREW LOCKING COLLAR, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, DOUBLE ROW, SPHERICAL, TAPERED BORE, 130MM BORE, 230MM OUTSIDE DIAMETER, 64MM WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, DOUBLE ROW, SPHERICAL. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, <400 MM OD. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, <400MM OD. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 100 MM BORE, 215 MM OD, 4-3/8 IN WIDTH, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 110 MM ID, 200 MM OD, 53 MM WIDTH, 1:12 TAPERED BORE, OPEN TYPE, STEEL CAGE, C3. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 110 MM ID, 200 MM OD, 53 MM WIDTH, STRAIGHT BORE, 4000 RPM. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 110 MM INSIDE DIAMETER, 240 MM OUTSIDE DIAMETER, 80 MM WIDTH, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 160 MM BORE, 290 MM OUTER DIAMETER, 80 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 160 MM INSIDE DIAMETER, 290 MM OUTSIDE DIAMETER, 80 MM WIDTH, TAPERED 1:12 BORE, OPEN STYLE, STEEL CAGE MATERIAL, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY...
ROLLER BEARING, SPHERICAL, 1900 R/MIN REFERENCE SPEED, 2600 R/MIN LIMITING SPEED, 826 KN DYNAMIC LOAD, 1060 KN STATIC LOAD, 80 MM WIDTH, 230 MM OUTSIDE DIAMETER, 130 MM BORE. FREE...
ROLLER BEARING, SPHERICAL, 2 IN BORE, 4 BOLT FLANGE, STANDARD, DUCTILE IRON, NON-EXPANSION/FIXED, LOCKING DEVICE COLLAR MOUNT. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 2.4375 INCH BORE, 130 MM OUTER DIAMETER, 60 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 20 MM BORE DIAMETER, 52 MM OUTSIDE DIAMETER, 15 MM WIDTH, 15000 RPM MAX, 1.00 MM FILLET RADIUS, OPEN, STRAIGHT BORE, POLYAMIDE CAGE MATERIAL, 213 SERIES, LUBRACTION...
ROLLER BEARING, SPHERICAL, 220 MM ID, 370 MM OD, 120 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 25MM INNER DIAMETER, 52MM OUTER DIAMETER, 18MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 3-15/16 IN BORE, 7 IN OD, 2-3/4 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 35MM BORE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 4.724 INCH BORE DIAMETER, 7.087 INCH OUTSIDE DIAMETER, 1.811 INCH WIDTH, 2 ROW, TAPERED 1:12 BORE, C3 RADIAL INTERNAL CLEARANCE, 3200 R/MIN REFERENCE SPEED, 4000 R/MIN LIMITING...
ROLLER BEARING, SPHERICAL, 45MM ID, 100MM OD, 35MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 5-1/8 INCH BORE, 7-7/8 INCH OUTER DIAMETER, 2 INCH WIDTH, 3600 RPM. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 50 MM BORE DIAMETER, 90 MM OUTSIDE DIAMETER, 23 MM OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 50 MM INNER DIAMETER, 110 MM OUTER DIAMETER, 40 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 55 MM BORE, 120 MM OUTER DIAMETER, 43 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 55MM BORE, TAPERED BORE, 220MM OUTSIDE DIAMETER, 43MMWIDTH, STEEL RETAINER. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 60 MM ID, 110 MM OD, 28 MM WIDTH, STRAIGHT BORE, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 60.00MM ID, 110.00 OD. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 60MM BORE, 110MM OUTER DIAMETER, 28MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 70 MM BORE, 125 MM OUTER DIAMETER, 31 MM WIDTH, STRAIGHT BORE, OPEN. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 80 X 140 X 33 MM, MEDIUM, CYLINDRICAL BORE. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 85 X 150 X 36 MM, TAPERED BORE. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 90 MM ID, 160MM OD, 70 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, 95 MM ID, 200 MM OD, 67 MM WIDTH, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, DOUBLE ROW, BASIC DYNAMIC LOAD RATING: 213 KN. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, H3 SERIES ADAPTER SLEEVE, 3 15/16 INCH SHAFT SIZE. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, STRAIGHT BORE, SEALED, SNAP RING GROOVE, CN CLEARANCE, 65 X 120 X 31 MM. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, SPHERICAL, TAPERED BORE 1:12, 2 ROWS, 2.953" BORE DIAMETER, 5.118" OUTSIDE DIAMETER, 1.22" WIDTH, BASIC DYNAMIC LOAD 48784 LBF, BASIC STATIC LOAD 53954 LBF, REFERENCE SPEED 4800 RPM,...
ROLLER BEARING, SPHERICAL, WITH RELUBRICATION FEATURES, INNER DIAMETER: 25MM, OUTER DIAMETER: 52MM, 2 ROWS, DYNAMIC LOAD: 49.9KN, STATIC LOAD: 44KN, REFERENCE SPEED: 13000R/MIN, LIMITING SPEED: 17000R/MIN. FREE 2 YEAR RADWELL...
ROLLER BEARING, SPHERICAL. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARING, TAPERED BORE, SPHERICAL. FREE 2 YEAR RADWELL WARRANTY
ROLLER BEARINGS, SPHERICAL, DOUBLE ROW, 35 MM ID, 72 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
ROLLER FOLLOWER, FOR SOLENOID VALVES, SPHERICAL OUTER RING TYPE R, 32 MM OUTSIDE DIAMETER, 12 MM INNER DIAMETER, URETHANE LINER, 52100 BEARING STEEL/ CARBON STEEL MATERIAL, RETAINER TYPE GUIDING METHOD,...
SEAL RING, METAL TRIPLE RING SEAL KIT FOR SPHERICAL ROLLER BEARING SPLIT PILLOWBLOCK UNITS. FREE 2 YEAR RADWELL WARRANTY
SKF, 22312-CCK/W33, 22132CCKW33, ROLLER BEARING SPHERICAL, 60MMX130MMX46. FREE 2 YEAR RADWELL WARRANTY
SPHERE-ROL, SPHERICAL ROLLER BEARING, 30 MM ID, 62 MM OD, 20 MM WIDTH, STRAIGHT BORE, DOUBLE SEALED, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL PLAIN ROLLER BEARING 45MM ID 68MM OD. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER 2IN BORE SET SCREW 4BOLT FLANGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING ,140 MM ID, 250 MM OD, 68 MM WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE . FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING ,30 MM ID, 62 MM OD, 20 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING ,40 MM ID, 80 MM OD, 23 MM WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE . FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING ,40 MM ID, 90 MM OD, 4.3800 IN WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE . FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING ,50 MM ID, 110 MM OD, 40 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE . FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING - 130 MM ID, 230 MM OD, 64 MM WIDTH, TAPERED 1:12 BORE, OPEN, C3. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING - 160 MM ID, 290 MM OD, 80 MM WIDTH, TAPERED 1:12 BORE, OPEN, C3. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING - 170 MM ID, 310 MM OD, 86 MM WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING - 35 MM ID, 72 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING - 45 MM ID, 85 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING - 60 MM ID, 130 MM OD, 46 MM WIDTH, STRAIGHT BORE, OPEN, C0. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING - 80 MM ID, 140 MM OD, 33 MM WIDTH, STRAIGHT BORE, OPEN, C0. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING - 90 MM ID, 160 MM OD, 40 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING 1-3/4X3-1/2X1-1/4IN. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING 55MM ID 110MM OD. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING IN/OUT DIA 130/280MM. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING SEAL KIT,28AUX300. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 1-3/4 INCH BORE, 3-1/4 INCH OD, 7/8 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 10-1/4 OD, 2-1/8 BORE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 100MM BORE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 110MM ID, 180MM OD, 56MM WIDTH, 1:12 TAPERED BORE, OPEN STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 110MM ID, 180MM OD, 56MM WIDTH, 1:12 TAPERED BORE, STEEL, OPEN. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 110MM ID, 180MM OD, 56MM WIDTH, STRAIGHT BORE, ONE PIECE BRASS CAGE, GUIDE RING, GROOVE & HOLES, OUTER, NORMAL INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 110MM ID, 200MM OD, . FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 120MM ID, 180MM OD, 60MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 130 MM BORE, 230 MM OD, 64 MM WIDTH, TAPERED 1:12 BORE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 130 MM ID, 210 MM OD, 64 MM OUTER RING WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 130MM ID, 230MM OD. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 140MM BORE, . FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 140MM BORE, 250MM OD, 68MM WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 140MM ID, 210MM OD, 69MM WIDTH, ROUND BORE, OPEN, C3,. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 140X260X68MM. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 150MM ID, 270MM OD, 96MM WIDTH, TAPERED 1:12 BORE, OPEN, SPECIAL CLEARANCE, . FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 160MM OD, 75MM DIA. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 17800 LBF DYNAMIC LOAD CAPACITY, 17700 LBF STATIC LOAD CAPACITY, 45 MM INNER DIAMETER, 85 MM OUTER DIAMETER, 25 MM WIDTH, STRAIGHT BORE, SEALED. FREE 2 YEAR...
SPHERICAL ROLLER BEARING, 180MM I.D., 280MM O.D., 74MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE, 830KN DYNAMIC LOAD RATING, 1250KN STATIC LOAD RATING, 114 FATIGUE LOAD RATING, 2000 RPM REFERENCE SPEED...
SPHERICAL ROLLER BEARING, 190 MM BORE, 75 MM WIDTH, 290 MM OD, . FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 213 SERIES, STRAIGHT BORE, 30MM BORE, STEEL CAGE, 72MM OD, GUIDED INNER RING. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 222 SERIES, 65 MM INNER DIAMETER, 120 MM OUTER DIAMETER, 31 MM WIDTH, 6700 MAX RPM, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 222S SERIES, POLYAMIDE CAGE, 5.1875 INCH ID, 270 MM OD, 122 MM WIDTH, 1000 RPM,. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 223 SERIES, 65 MM BORE, 140 MM OD, 48 MM WIDTH, 5000 RPM, 340 KN DYNAMIC LOAD CAPACITY, 360 KN STATIC LOAD CAPACITY, . FREE 2 YEAR...
SPHERICAL ROLLER BEARING, 22308CC/C3W33, 40X90X33MM. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 230 SERIES, 120MM INNER DIAMETER, 180MM OUTER DIAMETER, 46MM WIDTH, STRAIGHT BORE, OPEN CLOSURE, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 24.5MM ID, 51.5MM OD, 18MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 250 MM BORE, 410 MM OD, 128 MM WIDTH, BRONZE CAGE, OPEN, . FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 3-1/4IN BORE, 7IN OD, 2-1/4IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 30 MM ID, 62 MM OD, 20 MM WIDTH, STRAIGHT BORE, OPEN, STEEL, MAX SPEED: 14000 RPM, STATIS LOAD CAPACITY: 13489 LBS, DYNAMIC LOAD CAPACITY: 14388 LBS.
SPHERICAL ROLLER BEARING, 30 MM X 62 MM X 30 MM. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 3IN BORE, 5IN OD, 1.20IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 4-1/8IN BORE, 8-3/8IN OD, 2-7/8IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 4-5/8IN BORE, 8-3/8IN OD, 2-1/4IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 4-BOLT FLANGE HOUSING,CLASS 30 CAST IRON,F4R-S2-111R. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 40 MM ID, 80 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 40 MM ID, 80 MM OD, 23MM WIDTH, STRAIGHT BORE, OPEN, 11000 RPM. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 45 MM BORE DIA, 85 MM OD, 23 MM WIDTH, 222 SERIES, STEEL. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 45 MM ID, 100 MM OD, 36 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 45 MM ID, 85 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 45MM ID, 100MM OD, 25MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 45X100X36MM, DYNAMIC LOAD RATING CR: 230,000 N, STATIC LOAD RATING COR: 182,000 N. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 50 MM ID, 90 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN C3 CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 50 MM ID, 90 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, C3 INTERNAL CLEARANCE, EJ CAGE TYPE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 50 MM ID, 90 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 50 MM ID, 90 MM OD, 23 MM WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 55 MM ID, 100 MM OD, 25 MM WIDTH, STRAIGHT BORE, SEALED, C3. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 55 MM ID, 100 MM OD, 25 MM WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 55 MM ID, 120 MM OD, 43 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 55MM BORE, 220MM OD, 43MM WD. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 55MM BORE, FLANGELESS INNER RING AND GUIDE RING CENTERED ON THE INNER RING. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 6-1/4 INCH BORE, 9-1/2 INCH OD, 2-5/16 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 60MM BORE, 130 MM OD, 46 MM WIDTH, 3500 RPM, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 60MM ID, 110MM OD, 28MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 60MM ID, 130MM OD, 46MM WIDTH,STRAIGHT BORE, OPEN, BRASS CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 60MM INSIDE DIAMETER, 130MM OUTSIDE DIAMETER, 46MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 65 MM BORE, 120 MM OD, 31 MM WIDTH INNER / OUTER RING, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 65MM BORE, 120MM OD, 31MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 65MM ID, 120MM OD, 31MM WIDTH, SEALED BOTH SIDE, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 70 MM ID, 125 MM OD, 31 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 70 MM ID, 150 MM OD, 51 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE, MAXIMUM RPM 4500 RPM. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 70 MM INNER DIAMETER, 150 MM OUTSIDE DIAMETER, 51 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 70MM BORE,150MM DIAMETER, 51MM WIDTH, NOT SPLIT, BRASS. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 70MM X 150MM X 51MM, . FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 7IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 80 MM BORE, 170 MM OD, 58 MM WIDTH, 1:12 TAPER. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 80 MM ID, 140 MM OD, 33 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE, MAXIMUM RPM 6000 RPM. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 80 MM TAPERED BORE, 140MM OD. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 80MM BORE, 170MM OD, 58MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 80MM ID, 170MM OD. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 85 MM BORE, 5600 RPM MAX, . FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 85MM ID, 180MM OD, 60MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 90 MM BORE, 190 MM OUTER DIAMETER, 64 MM WIDTH, 3600 RPM. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 90 MM ID, 160 MM OD, 40 MM WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, 95MM BORE, 200MM OUTER DIAMETER, 67MM WIDTH, TAPERED 1:12 BORE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, CARTRIDGE BLOCK, 3 IN BORE, 5.407 IN OD, 3-1/8 IN WIDTH, 1500 RPM. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, CAST IRON CARTRIDGE BLOCK, SINGLE SETSCREW LOCKING COLLAR, SPRING LOADED HEAVY CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, CYL. BORE, OPEN, STEEL CAGE, C3, BORE DIAMETER: 1.5748 IN / 40 MM, OUTSIDE DIAMETER 90 MM, OVERALL WIDTH: 33 MM. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, DOUBLE ROLLER. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, DOUBLE ROW, 140X250X88MM. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, DOUBLE ROW, 50 MM INNER DIAMETER, 110 MM INNER DIAMETER 40 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, DOUBLE ROW, 50MM X 100MM 25MM,. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, DOUBLE ROW, EXTRA LIGHT DUTY, ANGULAR CONTACT BEARING, BRASS CAGE, ANNULAR GROOVE W/ THREE LUBRICATION HOLES, GREATER-THAN-NORMAL CLEARANCE, 240MM (9.45 INCH) BORE DIAMETER, 420MM OUTER DIAMETER, 106MM...
SPHERICAL ROLLER BEARING, DOUBLE ROW, EXTRA-LIGHT THRUST DUTY, BRASS CAGE, GREATER-THAN-NORMAL CLEARANCE, ANNULAR GROOVE W/ THREE LUBRICATION HOLES, 160MM (6.3 INCH) BORE DIAMETER, 270MM OUTER DIAMETER, 86MM WIDTH. FREE 2...
SPHERICAL ROLLER BEARING, DOUBLE ROW, LIGHT DUTY, BRASS CAGE, ANGULAR CONTACT BEARING W/ 40 DEGREE CONTACT ANGLE, ANNULAR GROOVE W/ THREE LUBRICATION HOLES, GREATER-THAN-NORMAL CLEARANCE, 200MM (7.87 INCH) BORE DIAMETER,...
SPHERICAL ROLLER BEARING, DOUBLE ROW, LIGHT DUTY, BRASS CAGE, ANGULAR CONTACT BEARING, GREATER-THAN-NORMAL CLEARANCE, ANNULAR GROOVE W/ THREE LUBRICATION HOLES, 270MM (10.63 INCH) BORE DIAMETER, 480MM OUTER DIAMETER, 130MM WIDTH.
SPHERICAL ROLLER BEARING, DOUBLE ROW, MEDIUM DUTY, BRASS CAGE, ANGULAR CONTACT BEARING, GREATER-THAN-NORMAL CLEARANCE, ANNULAR GROOVE W/ THREE LUBRICATION HOLES, 180MM (7.09 INCH) BORE DIAMETER, 380MM OUTER DIAMETER, 126MM WIDTH.
SPHERICAL ROLLER BEARING, DOUBLE ROW, SELF-ALIGNING, MEDIUM DUTY, BRASS CAGE, ANNULAR GROOVE W/ THREE LUBRICATION HOLES, ANGULAR CONTACT BEARING, GREATER-THAN-NORMAL CLEARANCE, 220MM (8.66 INCH) BORE DIAMETER, 145MM WIDTH, 460MM OUTER...
SPHERICAL ROLLER BEARING, END COVER, 50EC. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, EXPLORER, STEEL CAGE, 55MM ID, 120MM OD, 43MM WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, HEAVY, BORE SIZE 150MM, ONE PIECE BRASS CAGE, GUIDE RING, GROOVE & HOLES, OUTER, INTERNAL CLEARANCE GREATER THAN NORMAL. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, ID: 120MM, OD: 215MM, WIDTH: 58MM. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, IMPERIAL ADAPTER SHAFT ATTACHMENT, 1.375 INCH BORE, 2.63 INCH LENGTH THRU BORE, BOLT SPACING: 3.5 INCH, DOUBLE ROW, 4 BOLT SQUARE FLANGE BLOCK, CAST IRON. FREE 2...
SPHERICAL ROLLER BEARING, LIGHT DUTY, ANNULAR GROOVE W/ THREE LUBRICATION HOLES, GREATER-THAN-NORMAL CLEARANCE (C3), TAPERED BORE (1:12), 240 MM (9.45 INCH) BORE INNER DIAMETER MIN., 440 MM (17.32 INCH) OUTER...
SPHERICAL ROLLER BEARING, MEDIUM WIDE SERIES, BORE SIZE 100MM, 2-PIECE STEEL CAGE GUIDE RING, INTERNAL CLEARANCE GREATER THAN NORMAL. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, MEDIUM, CYLINDRICAL BORE, BORE SIZE 110MM, HIGH CAPACITY STEEL CAGE, 1:12 TAPERED BORE, GROOVE & HOLES, OUTER, INTERNAL CLEARANCE GREATER THAN NORMAL. FREE 2 YEAR RADWELL WARRANTY...
SPHERICAL ROLLER BEARING, MEDIUM, CYLINDRICAL BORE, BORE SIZE 120MM, HIGH CAPACITY STEEL CAGE, GROOVE & HOLES, OUTER, INTERNAL CLEARANCE GREATER THAN NORMAL. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, MEDIUM, CYLINDRICAL BORE, BORE SIZE 45MM, HIGH CAPACITY STEEL CAGE, GROOVE & HOLES, OUTER, INTERNAL CLEARANCE GREATER THAN NORMAL. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, MEDIUM, CYLINDRICAL BORE, BORE SIZE 90MM, HIGH CAPACITY STEEL CAGE, GROOVE & HOLES, OUTER, INTERNAL CLEARANCE IS SMALLER THAN NORMAL. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, OD 140MM, WIDTH 48MM, 65MM BORE, TAPERED BORE, TAPER 1;12. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, OPEN, STEEL CAGE, 85 MM BORE, 150 MM OD, 36 MM WIDTH, . FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, PILLOW BLOCK COMPONENT, 087796147911. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, PILLOW BLOCK COMPONENT, 087796147980. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, PILLOW BLOCK COMPONENT, 087796148161. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, PILOTED FLANGE HOUSING, CLASS 30 CAST IRON,FC-IP-215RE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, PILOTED FLANGE HOUSING, CLASS 30 CAST IRON,FC-IP-311RE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, PILOTED FLANGE HOUSING, CLASS 30 CAST IRON,FC-S2-215R. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, PILOTED FLANGE HOUSING, CLASS 30 CAST IRON,FC-S2-215RE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, ROUND BORE, 45MM INNER DIAMETER, 85MM OUTER DIAMETER, 23MM WIDTH, 17700 LBF STATIC LOAD RATING, 17800 LBF DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, SELF-ALIGNING, 3-1/2IN BORE, 7IN OD, 2-3/8IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, SERIES MH, 20 MM ID, 47 MM OD, 18 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, SPHERE-ROL SERIES, 25 MM ID, 52 MM OD, 18 MM WIDTH, STRAIGHT BORE, DOUBLE SEALED, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, SPHERE-ROL SERIES, 80 MM INNER DIM., 140 MM OUTER DIM., 33 MM WIDTH, STRAIGHT BORE, DOUBLE-SEALED, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, SPHERE-ROL, SB SERIES, 22200 SERIES, 25MM ID BORE SIZE, 52MM OUTSIDE DIAMETER, 18MM OVERALL WIDTH, STRAIGHT BORE, UNSEALED, OUTER RING TYPE: NOT SPLIT, UPC: 726166001230. FREE 2...
SPHERICAL ROLLER BEARING, STEEL CAGE, 50MM ID, 90MM OD, 23MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, STRAIGHT BORE TYPE, NOT SPLIT- OUTER RING, 60 MM BORE DIAMETER, 110 MM OUTSIDE DIAMETER, 110 MM OVERALL WIDTH, INNER RING GUIDED CAGE, OPEN CLOSURE TYPE, C3...
SPHERICAL ROLLER BEARING, TAPERED BORE, RELUBRICATION, SELF-ALIGNING, 110 MM INSIDE DIAMETER, 170 MM OUTSIDE DIAMETER, 45 MM WIDTH, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING, VERY LIGHT SERIES, BORE SIZE 120MM, TWO PIECE STEEL CAGE GUIDE RING, GROOVE & HOLES, OUTER, INTERNAL CLEARANCE GREATER THAN NORMAL. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING,120 MM ID, 215 MM OD, 58 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE,MAXIMUM RPM:3800 RPM. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING,20 MM ID, 52 MM OD, 15 MM WIDTH,OPEN. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING,35 MM ID, 72 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING,75MM BORE,130MM O.D.,25MM WIDTH,. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING,80 MM ID, 140 MM OD, 33 MM WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING,INS-SC-105-H T-DRT (RESALE). FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING,WSTU-IP-108R . FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARINGS ,80 MM ID, 140 MM OD, 33 MM WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE CAGE . FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARINGS, <400MM OD. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARINGS, 40X80X23MM. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARINGS, TAPERED 1:12 BORE TYPE, BORE DIAMETER 3.9-INCH, OUTSIDE DIAMETER 7-INCH, 3800 RPM. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARINGS,12TT115. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARINGS,INSERT HOUSING,INS-UN2-200R . FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BEARINNG. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER BRG. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER THRUST BEARING - 85 MM BORE, 150 MM OD, 39 MM WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER THRUST BEARING - 90 MM BORE, 155 MM OD, 39 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER THRUST BEARING . FREE 2 YEAR RADWELL WARRANTY
SPHERICAL ROLLER THRUST BEARING, 130MM BORE, 225MM OD, 58MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICAL THRUST ROLLER BEARING, 130MM BORE, 225MM OD, 58MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPHERICALROLLER BEARING, 40 MM ID, 80 MM OD, 18 MM WIDTH, OPEN CLOSURE TYPE, POLYAMIDE CAGE, . FREE 2 YEAR RADWELL WARRANTY
STABILIZING RING - BEARING TYPE: SPHERICAL ROLLER, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
STABILIZING RING BEARING, SPHERICAL ROLLER TYPE, STEEL MATERIAL, 2 RING RECQUIRED, 9 MM WIDTH, 90 MM O.D. FREE 2 YEAR RADWELL WARRANTY
STABILIZING RING, BEARING TYPE: SPHERICAL ROLLER, STEEL MATERIAL . FREE 2 YEAR RADWELL WARRANTY
STABILIZING RING, BEARING TYPE: SPHERICAL ROLLER, STEEL MATERIAL, OUTSIDE DIAMETER: 120 MM, OVERALL WIDTH: 10 MM. FREE 2 YEAR RADWELL WARRANTY
STABILIZING RING, BEARING TYPE: SPHERICAL ROLLER, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
STABILIZING RING, SPHERICAL ROLLER, STEEL. FREE 2 YEAR RADWELL WARRANTY
TAKEUP ROLLER BEARING, 4-7/16IN BORE, SIZE 12, SPHERICAL ROLLER, CAST IRON HOUSING, DOUBLE SET SCREW. FREE 2 YEAR RADWELL WARRANTY
TAPERED SPHERICAL ROLLER BEARING, 2-7/16 INCH BORE DIAMETER, 130 MM OUTER DIAMETER, 31 MM WIDTH . FREE 2 YEAR RADWELL WARRANTY
TORRINGTON , 22212-VJW33 , 22212VJW33,SPHERICAL ROLLER BEARING, 60MM ID, 110MM OD, 28MM WIDTH, CYLINDRICAL BORE, OPEN. FREE 2 YEAR RADWELL WARRANTY
TORRINGTON ,23220VJW33C3, SPHERICAL ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY