STMicroelectronics, Inc. Single FETs, MOSFETs STD12NF06T4

Description
N-Channel 60V 12A (Tc) 30W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 60V 12A (Tc) 30W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3154-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3154-6-ND
Single FETs, MOSFETs 497-3154-6-ND
N-Channel 60V 12A (Tc) 30W (Tc) Surface Mount DPAK

N-Channel 60V 12A (Tc) 30W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-3154-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3154-2-ND
Single FETs, MOSFETs 497-3154-2-ND
N-Channel 60V 12A (Tc) 30W (Tc) Surface Mount DPAK

N-Channel 60V 12A (Tc) 30W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-3154-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3154-1-ND
Single FETs, MOSFETs 497-3154-1-ND
N-Channel 60V 12A (Tc) 30W (Tc) Surface Mount DPAK

N-Channel 60V 12A (Tc) 30W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
60V 12A DPAK MOSFET Transistor
278-STD12NF06T4
60V 12A DPAK MOSFET Transistor 278-STD12NF06T4
N-Ch 60V 12A 100mR DPAK Power MOSFET Product overview: STD12NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12NF06T4 can be used for catalog matching and distributor lookup.

N-Ch 60V 12A 100mR DPAK Power MOSFET Product overview: STD12NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12NF06T4 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 151936 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151936
MOSFETs 151936
Fast-switch MOSFET for

Fast-switch MOSFET for

Supplier's Site
MOSFETs - 151938 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151938
MOSFETs 151938
Fast-switch MOSFET for

Fast-switch MOSFET for

Supplier's Site
MOSFETs - 151938P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151938P
MOSFETs 151938P
Fast-switch MOSFET for

Fast-switch MOSFET for

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD12NF06T4 - 037954-STD12NF06T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD12NF06T4
037954-STD12NF06T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD12NF06T4 037954-STD12NF06T4
Manufacturer: STMicroelectronics Win Source Part Number: 037954-STD12NF06T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 315pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037954-STD12NF06T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 315pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - STD12NF06T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD12NF06T4
Single FETs, MOSFETs STD12NF06T4
MOSFET N-CH 60V 12A DPAK

MOSFET N-CH 60V 12A DPAK

Supplier's Site Datasheet
Mosfet, N Ch, 60V, 12A, To-252, Full Reel; Channel Type Stmicroelectronics - 57P0721 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 60V, 12A, To-252, Full Reel; Channel Type Stmicroelectronics
57P0721
Mosfet, N Ch, 60V, 12A, To-252, Full Reel; Channel Type Stmicroelectronics 57P0721
MOSFET, N CH, 60V, 12A, TO-252, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CH, 60V, 12A, TO-252, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD12NF06T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD12NF06T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD12NF06T4
MOSFET N-CH 60V 12A DPAK

MOSFET N-CH 60V 12A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 60 Volt 12 Amp

MOSFET N-Ch 60 Volt 12 Amp

Buy Now Datasheet
Transistor - 16469931 - Radwell International
Willingboro, NJ, United States
Transistor
16469931
Transistor 16469931
POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 60V, 0.1OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 60V, 0.1OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-3154-6-ND 278-STD12NF06T4 151936 037954-STD12NF06T4 STD12NF06T4 57P0721 STD12NF06T4 STD12NF06T4 16469931
Product Name Single FETs, MOSFETs 60V 12A DPAK MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD12NF06T4 Single FETs, MOSFETs Mosfet, N Ch, 60V, 12A, To-252, Full Reel; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data