Radwell International Datasheets for Capacitive Proximity Sensors
Capacitive proximity sensors detect the presence or proximity of a target using capacitive technology.
Capacitive Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| ( 092477 )CAPACITIVE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| ( 106255 )CAPACITIVE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| (041505) CAPACITIVE SENSOR, 20-253 VAC, 45-65 HZ, 300 MA. FREE 2 YEAR RADWELL WARRANTY | |
| (20060), SENSOR, EMBEDDABLE, CAPACITIVE, 5MM RANGE, PARTIAL THREAD, 18MM SIZE, NAMUR OUTPUT (ATEX APPROVED), 8.2 VDC NOMINAL, 1 LED, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| (2305090), CAPACITIVE PROXIMITY SENSOR, SENSING DISTANCE 5MM. FREE 2 YEAR RADWELL WARRANTY | |
| (2310391), SENSOR, CAPACITIVE, 20MM RANGE, SMOOTH PLASIC, 40MM SIZE, STRAIGHT TERMINAL CHAMBER, CONNECTION PROGRAMMABLE, 2-WIRE, 20-250 VAC / 10-300 VDC, 2 LEDS, MINIFAST 7/8" MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE... | |
| (2310800), PROXIMITY SENSOR, CAPACITIVE, 1-10 MM SENSING RANGE, 20-250 VAC, 5-500 MA, NON-FLUSH MOUNT, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| (23115), SENSOR, EMBEDDABLE, CAPACITIVE, 20 MM RANGE, COMBIPROX, 40 MM SIZE, CONNECTION PROGRAMMABLE, 2-WIRE, 20-250 VAC / 10-300 VDC, 2 LEDS, 1/2-14 NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY... | |
| (2503035), SENSOR, EMBEDDABLE, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, SHORT BARREL, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR... | |
| (2504001), PROXIMITY SENSOR, POTENTIOMETER ADJUSTMENT, CAPACITIVE, THREADED, 3 WIRE, 10-65 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| (2504091), SENSOR, CAPACITIVE, 5MM RANGE, PARTIAL THREAD, 18MM RANGE, NORMALLY OPEN, NPN (SINKING), 10-65 VDC, 1 LED, 0.2 METER CABLE, EUROFAST M12 MALE / 3-WIRE. FREE 2 YEAR RADWELL WARRANTY... | |
| (25051), PROXIMITY SWITCH, CAPACITIVE SENSOR, 15 MM SWITCHING DISTANCE, M30X 1.5 THREADED BARREL, 10-65 VDC, FINE ADJUSTMENT, COMPLEMENTARY CONTACT / NPN, 0.1 KHZ SWITCHING, 4 WIRE, IP67. FREE 2 YEAR... | |
| (2506010), SENSOR, EMBEDDABLE, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, COMPLEMENTARY OUTPUTS, NPN (SINKING), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY... | |
| (2506110), SENSOR, EMBEDDABLE, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (25100), SENSOR, EMBEDDABLE, CAPACITIVE, 20MM RANGE, SMOOTH PLASTIC, 40MM SIZE, STRAIGHT TERMINAL CHAMBER, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS. FREE 2 YEAR RADWELL WARRANTY | |
| (2510091), CAPACITIVE PROXIMITY SENSORS, RANGE 20MM, NO/NC, M15 4 PIN CONNECTION, M40 FLUSH MOUNTING, 65 VDC, SHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| (25156), SENSOR, EMBEDDABLE, CAPACITIVE, 20MM RANGE, COMBIPROX, 40MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS, 1/2-14 NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY | |
| (2530101), SENSOR, EMBEDDABLE, CAPACITIVE, 20MM RANGE, RECTANGULAR, 20MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-65 VDC, 2 LEDS, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| (2580212), SENSOR, NONEMBEDDABLE, CAPACITIVE, 50MM RANGE, COMBIPROX, 80MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS, 1/2-14 NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY | |
| (2620180), SENSOR, EMBEDDABLE, CAPACITIVE, 5MM RANGE, RECTANGULAR PLASTIC, 5.5MM SIZE, NORMALLY CLOSED, PNP (SOURCING), 10-30 VDC, 2 LEDS, 0.2 METER CABLE, 4-PIN M12 EUROFAST MALE CONNECTOR, WITHOUT POTENTIOMETER. FREE 2... | |
| (50031714), CAPACITIVE FORKED SENSOR, LABEL WIDTH: 10 MM, LABEL GAP: 2 MM, MEDIUM: TRANSPARENT, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 2 PIECE(S), SWITCHING OUTPUT 1: TRANSISTOR,... | |
| (6058145), PROXIMITY SENSOR, CAPACITIVE, CM SERIES, M18 HOUSING, 10-36 VDC, 200 MA, 50 HZ, 8MM SENSING RANGE, FLUSH, PNP, COMPLEMENTARY OUTPUTS, M12, 4-PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| (6058154) M30 HOUSING, 16MM SENSING RANGE, FLUSH, NPN, COMPLEMENTARY OUTPUTS, 2M PVC CABLE,CM30-16BNP-EW1 , CM30-16BNP-EW1 CAPACI. FREE 2 YEAR RADWELL WARRANTY | |
| (BCS0039) CAPACITIVE SENSOR, M12X1, CONNECTOR, NORMALLY OPEN (NO), NPN, 4 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (BCS004N) CAPACITIVE SENSOR, M30X1.5, CONNECTOR, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), NPN, 20 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (BCS0056) CAPACITIVE SENSOR, CABLE WITH CONNECTOR, NORMALLY CLOSED (NC), PNP, 8 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (BCS0070) CAPACITIVE SENSOR, M12X1, CABLE, NORMALLY CLOSED (NC), PNP, 8 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (BCS00NA) CAPACITIVE SENSOR, M30X1.5, CONNECTOR, NORMALLY OPEN (NO), PNP, 15 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (THIS HAS BEEN REPLACED BY PART # KAS-80-30-A-D30-PTFE /MS-Z02-1-HP NORMALLY OPEN/NORMALLY CLOSED SWITCHABLE, 4 WIRE) PROXIMITY SWITCH 30MM CAPACITIVE 10-35VDC PNP. FREE 2 YEAR RADWELL WARRANTY | |
| 1.3 INCH DETECTION, RECTANGULAR, PROXIMITY SENSOR 3 A LOAD CAPACITY, 120 VAC, 86MM LONG X 41MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| 4B ELEVATOR Sensors & Switches BSE1V10C | |
| ALLEN BRADLEY Sensors & Switches 871A-WTT18 | |
| BALLUFF CAPACITIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 60MM BODY, STAINLESS STEEL HOUSING, NPN/PNP, N.O., 8MM SENSING DISTANCE, NON-FLUSH, 100 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR... | |
| BALLUFF Sensors & Switches BCS R08RR01-POM80C-EP00, 2-GS49 | |
| BCAW/BCSCAPACITY PROXIMITY. FREE 2 YEAR RADWELL WARRANTY | |
| BCS & SK1 - CAPACITIVE PROXIMITY, 10...30VDC, 50MA. FREE 2 YEAR RADWELL WARRANTY | |
| BCS & SK1 - CAPACITIVE PROXIMITY. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITANCE LEVEL INDICATOR, LEVEL AND PLUG SENSING, MULTI-VOLTAGE SUPPLY, MAGNETIC CALIBRATION & ADJUSTABLE SENSITIVITY, NYLON ENCLOSURE, 24 TO 240 VAC OR 12 TO 240 VDC, 1 INCH (25 MM) RANGE. | |
| CAPACITIVE LEVEL SENSOR, 10-36 VDC, 300MA, M18 CONNECTION, SELF-CONTAINED, BCS & SK1, 2M PVC CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE MINI SENSOR 7FT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR 10-60VDC PNP N/C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR BODY, 15MM, NORMALLY CLOSED,AC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, 10-30VDC, 300MA MAX, 30MM THREADED BODY, 20MM RANGE, PNP, NORMALLY OPEN, 4-PIN, M12 QUICK-CONNECT, SHIELDED CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, 12 V TO 24 V DC (OPERATING VOLTAGE RANGE: 10 V TO 30 V DC). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, 2.88 MM SENSING RANGE, 7 - 12 V, 2 WIRE, 2 METER CONNECTION, NON METALLIC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, 200 MA, 40 MM, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, 200MA, 90-250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, 5 MM SENSING DISTANCE, 10-30 VDC, 200 MA, PNP, N/O, M8 CONNECTOR, 4 PORT LED OUTPUT INDICATOR, FLUSH MOUNT, -25 TO +75 DEGREE C, IP65, 10112672. FREE... | |
| CAPACITIVE PROXIMITY SENSOR, 7.0 MM SAFE SENSING RANGE, 10 HZ, PNP, NC OR NO, PROGRAMMABLE, 6049285. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, CQ SERIES, RECTANGULAR, 10-36 VDC, 4-25 MM SENSING RANGE, PNP, 50 HZ SWITCHING FREQUENCY, PRE-WIRED, M12 MALE CONNECTOR 4-PIN, IP67, (6020479). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 8MM RANGE, AC OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 8MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 8MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 8MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 20MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, CYLINDRICAL , PLASTIC, UNSHIELDED CONSTRUCTION, 34MM SMOOTH BODY NPN OUTPUT, NORMALLY CLOSED OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, PNP, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, CYLINDRICAL, PLASTIC, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 20MM RANGE, AC OUTPUT, NORMALLY CLOSED OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, DETECTION DISTANCE 5MM, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, M30 THREADED BARREL, 0-16MM SENSING RANGE, FLUSH, 4-PIN M12 CONNECTOR, PNP, COMPLEMENTARY OUTPUTS, DC 4-WIRE, POTENTIOMETER ADJUST, 10-36 VDC SUPPLY, (6058153). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, RECTANGULAR, RED LED, FLUSH MOUNTING, 12 MM, PUSH-PULL, FLYLEAD CONNECTOR M8 (200 MM), 10-30 VDC, 15 MA, 35 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 92.5MM BODY, POLYBUTYLENE TEREPHTHALATE HOUSING, PNP, N.C. OUTPUT, 8MM SENSING DISTANCE, 10-30 VDC, FLUSH MOUNTING, 30 HZ SWITCHING FREQUENCY, IP65 IP67 IP69K, 4-PIN... | |
| CAPACITIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 90MM BODY, POLYBUTYLENE TEREPHTHALATE HOUSING, N.O./N.C. SELECTABLE OUTPUT, 40MM SENSING DISTANCE, UNSHIELDED, 10 HZ SWITCHING FREQUENCY, IP65 IP67, 1/2IN - 20UNF THREAD.. FREE... | |
| CAPACITIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 90MM BODY, POLYBUTYLENE TEREPHTHALATE HOUSING, NPN/PNP, N.O./N.C. SELECTABLE OUTPUT, 40MM SENSING DISTANCE, UNSHIELDED, 10 KHZ SWITCHING FREQUENCY, IP65 IP67, 4-PIN M12 QUICK-DISCONNECT. FREE... | |
| CAPACITIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 92MM BODY, POLYBUTYLENE TEREPHTHALATE HOUSING, PNP, N.O. OUTPUT, 25MM SENSING DISTANCE, 10-30 VDC, NON-FLUSH MOUNTING, 40 HZ SWITCHING FREQUENCY, IP65/67/69K, 4-PIN M12 QUICK-DISCONNECT. | |
| CAPACITIVE PROXIMITY SENSORS - CAP PROX TPLSHLD M30 EXTD PLUG, 2 - 25 MM SENSING RANGE, 2 OR 4 WIRE, 20 - 250 VAC AND 10 - 40 VDC TYPES... | |
| CAPACITIVE PROXIMITY SWITCH, 100-240VAC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SWITCH, 20MM, SHIELDED, PNP, NORMALLY OPEN, M12 CONNECTOR OUTPUT, K13 - SMOOTH PLATED METAL AMPLIFIED DC TYPE, 20-22-50MM DIANETER, PNP-NPN- 3WIRE NO-NC AND 4WIRE NO+NC VERSION, BROWN+10+30VDC, BLACK... | |
| CAPACITIVE PROXIMITY SWITCH, 24 VDC, 50 MA. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SWITCH, E2K-X SERIES, CYLINDER TYPE, M30 SIZE, 100 - 220 VAC, NORMALLY OPEN, 10 - 200 MA SWITCHING CAPACITY, RED OPERATION INDICATOR, 15 MM SENSING DISTANCE, THREADED. FREE... | |
| CAPACITIVE PROXIMITY SWITCH, M18, 8MM RANGE, PNP-NO, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SWITCH,2-WIRE AC/DC,5MM OPERATING DISTANCE,N.O.,20-250 V AC/DC,LED DISPLAY YELLOW,2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SWITCH,200MA,100/240 VAC, 8MM, AC2W-NC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY, SENSOR, 10-35 VDC, 300 MA. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR CJ15+U4+A2, 15 MM FLUSH 4-WIRE DC THE SWITCHING DISTANCE CAN BE SET OVER A WIDE RANGE WITH THE POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, 0.1-1.5 MM RANGE, PNP, NORMALLY OPEN, 100 HZ SWITCHING, 11-30 VDC, FLUSH MOUNTING, STAINLESS STEEL HOUSING, M8X1 THREAD, 2 M PUR CABLE, IP65, (BCS0026). FREE 2 YEAR RADWELL... | |
| CAPACITIVE SENSOR, 10 MM RANGE, 10-65 VDC, PNP M30 X1.5 CONNECTION, TERMINAL CHAMBER, PLASTIC, ABS HOUSING MATERIAL, -25 TO +70 DEGREES C, IP67, (25050). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, 10MM RANGE, 1 NO, 1 NC, PNP, 10-60VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, 10MM, 4 WIRE, 30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, D34.0, CABLE, NORMALLY OPEN (NO), 20 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, EMBEDDABLE, 10 MM RANGE, PLASTIC RECTANGULAR STYLE, 5.5 MM HEIGHT, NORMALLY OPEN, PNPM 10-30 VDC, 2 LED, .2 METER CABLE, EUROFAST, M12X1, MALE, 3-PIN CONNECTOR (S2620197). FREE 2... | |
| CAPACITIVE SENSOR, EMBEDDABLE, 10MM RANGE, FULL THREAD, 30MM SIZE, STRAIGHT TERMINAL CHAMBER, CONNECTION PROGRAMMABLE, 2-WIRE, 20-250 VAC / 10-300 VDC, 2 LEDS, M16X1.5 CONNECTION, (23104). FREE 2 YEAR RADWELL WARRANTY... | |
| CAPACITIVE SENSOR, FOR OBJECT DETECTION, 10-30 VDC, 100 HZ, 1-8 MM SENSING RANGE, M12 3 PIN MALE CONNECTOR, M18 THREAD, PNP/N/O, -25 TO +30 DEGREE C, IP67, BCS00M8. FREE 2... | |
| CAPACITIVE SENSOR, M08 SERIES, 11-30 V DC OPERATING VOLTAGE, 0.1-3 MM MEASURING RANGE, M8X1 MALE 3-PIN CONNECTOR, 8MM DIAMETER, 54 MM LENGTH, (BCS002M). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, M18 HOUSING, 12 MM SENSING RANGE, NON-FLUSH, PNP OUTPUT, COMPLEMENTARY OUTPUTS, 10-36 VDC, 4-PIN M12 CONNECTOR, 6058149. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, M30 SERIES, M30X1.5 THREAD, 2.00 METER CABLE, PVC JACKET, NORMALLY CLOSED OUTPUT, 40 HZ SWITCHING FREQUENCY, NON-FLUSH INSTALLATION. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, M8X1, CONNECTOR, NORMALLY OPEN (NO), PNP, 1.5 MM, FLUSH, BCS002A. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, FLUSH, 3-WIRE, 10-36 VDC, 0/50 HZ, M12 X 1 CONNECTOR PLUG, 4-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, NO, 0.1-3MM SENSOR RANGE, 75VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, NORMALLY OPEN SWITCHING FUNCTION, PNP OUTPUT TYPE, 5 MM RATED OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 10-30 VDC, 0-10 HZ, 2 METER CABLE LENGTH, PVC CABLE. FREE 2 YEAR RADWELL... | |
| CAPACITIVE SENSOR, PHOTOELECTRIC, 200MM, INPUT: 10 - 30V, 18904, OPERATING DISTANCE ADJUSTABLE VIA POTENTIOMETER, SUITABLE FOR FOODSTUFF CONDITIONS, RESISTANT AGAINST AGGRESSIVE MEDIA. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, PNP NORMALLY OPEN, 8 MM, FLUSH, ADJUSTABLE SWITCHING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, SELF CONTAINED, N.C., 10-35VDC, MAX 300MA. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, W/ MEDIA CONTACT, 10-30 VDC, 100 HZ, PNP, N/O, 2-15 MM SENSING RANGE, M18 THREAD, M12 MALE 4 PIN CONNECTOR, NON FLUSH MOUNT, -25 TO +390 DEGREES C,... | |
| CAPACITIVE SENSOR,5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUAFCTURER, CAPACITIVE SENSOR, PNP NO, 4MM, FLUSH, DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 03/31/2014, CAPACITIVE PROXIMITY SWITCH, 10-36 VDC, 200 MA, SENSING DISTANCE 2 MM, NEMA TYPE 12, IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE LEVEL SENSOR, M12 SERIES, M12 X 1 THREAD, NON-FLUSH, 2.0 M PTFE CABLE CONN, NORMALLY OPEN/(NO)/NPN, 100 HZ, 1-8 MM RANGE, ADJUSTABLE SWITCHING DISTANCE, 12-35 VDC... | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE PROXIMITY SENSOR, 2 WIRE AC/DC, 250 V, 330 MA, 15 MM, NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE PROXIMITY SENSOR, 5 MM RANGE, NPN-NO OUTPUT, EMBEDDABLE, NO POTENTIOMETER, RECTANGULAR, 2 M CABLE LENGTH, BRACKET/PANEL FLUSH MOUNT, SHIELDED, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE PROXIMITY SWITCH, 10-60 VDC, 200 MA, SHIELDED, 5 MM SENSING DISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE PROXIMITY SWITCH, 10-60 VDC, FLYING LEADED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE PROXIMITY SWITCH, FLUSH MOUNTABLE, THREADED METAL CASE, 18MM DIAMETER, 2M CABLE, WITH SENSITIVITY ADJUSTMENT, 10-38 VDC, PNP, N/O OUTPUT MODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE SENSOR, 10-65 VDC, 200 MA, NPN, 10MM RANGE, CHROME-PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE SENSOR, 20 MM RANGE, NON-FLUSH, M32, 2 WIRE AC/DC, NORMALLY OPEN, 2M PVC CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE SENSOR, M30X1.5, CONNECTOR, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), PNP, 15 MM, NON-FLUSH, 250 MA, 10-55 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 10 MM OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 10-60 VDC, 0-10 HZ SWITCHING FREQUENCY, CONNECTOR PLUG, M12 X 1 THREADING, 4-PIN. | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 12-24 VDC, CYLINDRICAL M30, 3-WIRE, M12 MALE 4 PIN CONNECTOR, SWITCHING CAPACITY: 200 MA, FLUSH MOUNT, OPERATING TEMPERATURE: -40 TO 85 C, REPLACEMENT: XS530B1PAM12. | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, CAPACITIVE, 25MM NON-FLUSH, PNP, NO/NC, M12, 6020477. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, XUM SERIES, DIFFUSE DETECTION SYSTEM, 100MA SWITCHING CAPACITY, 12-24V DC, X1 MALE M8 CONNECTION, 1 NO / 1NC PROGRAMMABLE OUTPUT, 3-WIRE, DISCRETE PNP OUTPUT TYPE. | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY CAPACITIVE SENSOR, SERIES KCN, 20MM SENSOR SIZE, NON-FLUSH INSTALLATION, 15MM SENSING DISTANCE, 2M CABLE LENGTH, NPN/NO CONTACT FORM, 400MA, 10-60VDC, LED STATUS INDICATORS, IP65 PROTECTION. FREE... | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, 10-35VDC, 5MM, CAPACITIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, BCS & SK1 SERIES, CAPACITIVE PROXIMITY, CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, BCS SERIES, CAPACITIVE, (BCS0003). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, CAPACITIVE, 200 MA, 10-35 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, CAPACITIVE, M30 X 1.5, 10-65 VDC, 4-WIRE, NPN OUTPUT, CHROME-PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, CAPACITIVE, SHIELDED, 24 VDC, 200 MA, NORMALLY OPEN, PNP, 4 MM OPERATING DISTANCE, M12 / 4 PIN CONNECTOR, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, CAPACITIVE, SN=2-25 MM, 10-30V DC, 250MA, NPN, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, CR-CAPACITIVE TYPE, CYLINDRICAL, SERIAL NUMBER SIDE LENGTH 18 MM, DETECTING DISTANCE: 8 MM, DC TYPE, PNP NO 3-WIRE OUTPUT, 12-24 VDC (10-30 VDC) POWER SUPPLY,... | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH CAPACITIVE, HOUSING DIAMETER: 30 MM, RATED OPERATING DIST. 10 MM, 10- 40 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH MAGNETIC, 8MM NPN (SINK) OR PNP (SOURCE), SERIES 62002 PROXIMITY WIRING SCHEMATICS, INPUT - 4.5-24 VDC, POWER CAPACITY - 1.0 WATT MAX. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 20-250VAC, 20-320VDC, 3-500MA,CAPACITIVE SENSOR,M30 X 1.5 THREADED BARREL,PROGRAMMABLE CONNECTION (NC/NO). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 3 WIRE, CYLINDRICAL BARREL, SWITCHING CAPACITY MAX. 10 W, SWITCHING CURRENT MAX. 500MA, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE 10-35 VDC, 10 MM DISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE SENSOR, 2-20 MM, 10-30 VDC, 150 MA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE, 10-35VDC, M32X1.5 DIAMETER, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE, 10-60 VDC, 30 MM, 400 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE, 110-220VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE, 110/220V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE, 20-250 VAC, 45-65 HZ, 10-500 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE, 24VDC, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE, 30 MM, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE, 300 MA, 24 VDC, 30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE, 30MM BARREL, METAL, IP67, SHIELDED, 15MM SENSING RANGE, 2-WIRE AC, 10 HZ SWITCHING FREQUENCY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE, 30MM BARREL, METAL, IP67, SHIELDED, 15MM SENSING RANGE, 2-WIRE AC, 10 HZ SWITCHING FREQUENCY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE, 8 MM, 10-36 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, CAPACITIVE SENSOR, DC, 10-30 VDC, 3 VOLTS, IP 67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, NORMALLY OPEN, 2 WIRE, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, CAPACITIVE, 20MM RANGE, 2 WIRE, 20-250 VAC, 40MM DIA, M2310300. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, CAPACITIVE, 2MM OPERATING DISTANCE, UPROX SENSOR, CYLINDER ROTATABLE SENSOR W/ METAL PROBE, 26MM PROBE LENGTH, NC, 2-WIRE AC/DC, 20-250 VAC,10-300 VDC, 2 LEDS. FREE 2... | |
| DISCONTINUED BY MANUFACTURER,PROXIMI TY SENSOR,CAPACITIVE,10 -30VDC,300MA,SENSING RANGE 8MM,N.O.,NPN,2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| EATON CCP1-1808A-B2L2 E53 TUBULAR CAPACITIVE PROX SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Sensors & Switches SME-8-K5-LED-24 | |
| LION PRECISION Sensors & Switches P017-6300 | |
| MICRO DETECTORS CAPACITIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 71MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 20MM SENSING DISTANCE, NON-FLUSH, 100 HZ SWITCHING FREQUENCY, IP65, PIGTAIL.. FREE 2 YEAR... | |
| MICRO DETECTORS CAPACITIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 71MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 15MM SENSING DISTANCE, FLUSH, 100 HZ SWITCHING FREQUENCY, IP65, PIGTAIL.. FREE 2 YEAR... | |
| MONITOR TECHNOLOGIES Sensors & Switches 11-8413-212 | |
| OMRON Sensors & Switches E2K-C25MY2 | |
| OMRON Sensors & Switches E2K-X15MY2 | |
| OMRON Sensors & Switches E2K-X4ME1 | |
| OMRON, E2K-F10MC1-A, E2KF10MC1A, PROXIMITY SWITCH, CAPACITIVE ,10MM , NPN, NO, 12-24VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC CAPACITIVE SENSOR, 240V, 2M . FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SAFETY SWITCH, RECEIVER, 24 VDC, 8 WATT, 0.5-20 METER RANGE, 22 MS RESPONSE TIME, 30 MM DETECTION CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 130 AMPS MAX LOAD CAPACITY, 24 VOLTS DC, PNP SWITCHING OUTPUT, 600HZ OPERATING FREQUENCY, 3 WIRE, 4MM WIRE LENGTH, M12X1MM DIAMETER, FLUCH MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY... | |
| PRECISION LABEL SENSOR, MODEL LRD6300, 2 METER CABLE, CAPACITIVE, 10 KHZ MAXIMUM SWITCHING SPEED, BAR GRAPH DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| PROSENSE CAPACITIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 54MM BODY, STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 3MM SENSING DISTANCE, NON-FLUSH, 100 HZ SWITCHING FREQUENCY, IP65, 3-PIN M8 QUICK-DISCONNECT.. FREE 2... | |
| PROXIMITY CAPACITIVE SENSOR, PALM BUTTON, 24 V DC, 100 MA, HAND SENSITIVE ACTUATION, 094145. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 20MM RANGE, AC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL , PLASTIC, UNSHIELDED, 18MM THREADED BODY, 15MM RANGE, AC OUTPUT, N/ON OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL , PLASTIC, UNSHIELDED, 30MM THREADED BODY, 30MM RANGE, NPN, N/C OUTPUT, 2 M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 30MM THREADED BODY, 30MM RANGE, AC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 30MM THREADED BODY, 30MM RANGE, PNP, N/C OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 34MM SMOOTH BODY NPN OUTPUT, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - M12 CAPACITIVE, SHIELDED 4MM SENSING RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - M30 CAPACITIVE, SHIELDED, 15MM RANGE, AC/DC, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - M30, CAPACITIVE, 30MM SENSING RANGE, NON-FLUSH, PNP, NO/NC, M12 QD, SS BODY, PLASTIC FACE, SENSITIVITY ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE TYPE, UNSHIELDED, CYLINDER TYPE M18, 12-24 VDC, 3P, 08 MM, NO, NPN, 2 METER. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, 12-24VDC, 4MM, M12, NPN-NC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, 12/24VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, 2 AMP, 120 VAC, TIME DELAY, 1 SEC-10 MIN DELAY, 4-12 MM SENSING RANGE, ADJUSTABLE, W/LED. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, 2-20 MM RANGE, 10-65 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, 30 MM RATED OPERATING DISTANCE, PNP / NPN OUTPUT, 3 WIRE, 10-30 VDC, FLUSH, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, 4MM RANGE, M12 BARREL, 100-240VAC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, 6-10 MM SENSING DISTANCE, DC 3 WIRE, NPN, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, BAE009E, 300 MA, 12-35 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL , PLASTIC, SHIELDED, 30MM THREADED BODY, 20MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL , PLASTIC, UNSHIELDED, 30MM THREADED BODY, 20MM RANGE, AC OUTPUT, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 8MM RANGE, AC OUTPUT, NORMALLY OPEN OUTPUT, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 8MM RANGE, AC OUTPUT, NORMALLY OPEN OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 20MM RANGE, AC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, SHIELDED, 30MM THREADED BODY, 30MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDE , 30MM THREADED BODY, 30MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 15MM RANGE, AC/DC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 15MM RANGE, AC/DC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 30MM THREADED BODY, 20MM RANGE, AC/DC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 30MM THREADED BODY, 30MM RANGE, AC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 30MM THREADED BODY, 30MM RANGE, PNP, N/C, 4-PIN, M12 QD . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 30MM THREADED BODY, 30MM RANGE, PNP, N/O OUTPUT, 2M PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 34MM SMOOTH BODY, 2-35MM RANGE, NPN OUTPUT, NORMALLY CLOSED OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, E2K-C, 34 MM RANGE, 10-40 VDC, 2 METER, CAPACITIVE SENSING MODE: 1.34 IN DIAMETER, NO, 0.12-0.98 IN, ADJUSTABLE, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, GENERAL PURPOSE, THREADED, M18, DC 3 WIRE, NPN, NO, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, M18, SHIELDED 8MM SENSING RANGE, AC/DC, N/O, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, M18, SHIELDED 8MM SENSING RANGE, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, M30 CYLINDER, 15 MM SENSING DISTANCE, NPN, N.C., 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, SENSING RANGE 0-60MM, INPUT 6-30VDC, OUTPUT 0-10V. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, UNSHIELDED, UP TO 30MM RANGE, NPN, NO/NC, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, UNSHIELDED, UP TO 30MM RANGE, NPN, SWITCHABLE NO/NC, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, E2K-C SERIES, 10/40 VDC, 3-WIRE, 25 MM SENSING DISTANCE, PNP, NORMALLY OPEN, CAPACITIVE, ADJUSTABLE, 2M CABLE, (147129). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, ELECTRIC CAPACITIVE TYPE, M18, DC 3-WIRE TYPE, NPN, POWER SUPPLY (OPERATING VOLTAGE): 12-24 VDC (10-30 VDC), SENSING DISTANCE: 8MM +/-10%, CONTROL OUTPUT: 200 MA MAX., RED LED STATUS... | |
| PROXIMITY SENSOR, FOR T SLOT, REED, 12-30 VAC/DC OPERATING VOLTAGE, 500 MA MAXIMUM OUTPUT, 800 HZ SWITCHING CAPACITY, 3-CORE, 5M CABLE LENGTH, IP65/67, (175404). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, IP67, CAPACITIVE, CYLINDRICAL, 8 M DIAMETER, 1 MM SENSING RANGE, SHIELDED MOUNTING STYLE, NPN OUTPUT, NORMALLY OPEN, 3 PIN QUICK DISCONNECT, 200 MA, 10-30 VDC, M8 CONNECTOR, CHROME... | |
| PROXIMITY SENSOR, M12, CAPACITIVE, SHIELDED, 4MM RANGE, PNP, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M12, CAPACITIVE, SHIELDED, 4MM SENSING RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18, CAPACITIVE, PLASTIC BODY, SHIELDED, UP TO8MM SENSING RANGE, PNP, N/O, 3-PIN M8 PICO QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18, CAPACITIVE, SHIELDED 8MM SENSING RANGE, AC/DC, N/O, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18, CAPACITIVE, SHIELDED 8MM SENSING RANGE, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18, CAPACITIVE, SHIELDED, 8MM RANGE, PNP, N/O, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18, CAPACITIVE, UNSHIELDED, PLASTIC BODY, 15MM RANGE, AC, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M30 CAPACITIVE, SHIELDED, 20MM RANGE, AC, N/C, 3-PIN AC MICRO DUAL KEYWAY CONNECTOR . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M30, CAPACITANCE, HT, 10MM RANGE, 10-36 VDC, PNP, 1M, TEFLON. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M30, CAPACITIVE, SHIELDED, 15MM RANGE, AC/DC, N/C, 0.3FT PIGTAIL TO QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M30, CAPACITIVE, UNSHIELDED, 30MM RANGE, AC, N/O, 2M PRE-WIRED CABLE, PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M30, CAPACITIVE, UNSHIELDED, PLASTIC BODY, 30MM RANGE, AC, N/C,M12 AC MICRO QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M34 SMOOTH BODY, CAPACITIVE, UNSHIELDED, 30MM RANGE, AC, N/O, M12 AC MICRO QD, REPLACES HTM CCP2-D3430A-AUL3. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M34 SMOOTH BODY, CAPACITIVE, UNSHIELDED, 30MM RANGE, AC, N/O, M12 AC MICRO QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M34 SMOOTH BODY, CAPACITIVE, UNSHIELDED, 30MM RANGE, NPN, N/C, 2M PRE-WIRED CABLE, REPLACES HTM CCP2-D3430N-B3U2. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, SERIES E53, CAPACITIVE, TUBULAR, THREADED, 18 MM SENSING DISTANCE, 300 MA RATED, 20-250 VAC, PNP/NPN, POLYOXYMETHYLENE MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, TUBULAR CAPACITIVE,E53 SMOOTH BODY,20~250 VAC, 25~35 MM SENSING RANGE,NPN OR PNP OUTPUT,NO,AC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR,BCS & SK1,CAPACITIVE PROXIMITY,N.O.,10-36 VDC,250MA,SENSING RANGE 8MM. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR,SUPPLY VOLTAGE RANGE DC:10V TO 30V; SENSING RANGE MAX:10MM; SENSOR INPUT:CAPACITIVE; SUPPLY VOLTAGE MAX:30VDC; SUPPLY VOLTAGE MIN:10. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH AC CAPACITIVE 20-250V 300MA. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH CAPACITIVE 10-30VDC/250MA 40MM. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH CAPACITIVE 10-35VDC M32X1.5 2M. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH CAPACITIVE 10MM RANGE 11-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH CAPACITIVE 30MM RANGE 11-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH CAPACITIVE 4-30V 15MM. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH CAPACITIVE 6-30V 12MM. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH CAPACITIVE AC 10MM FLUSH NO C. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH CAPACITIVE KAS-80-35-S-M32. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, CAPACITIVE SENSOR, CABLE WITH CONNECTOR, NORMALLY OPEN (NO), PNP, 8 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, CAPACITIVE, 100-240VAC, 15MM, CABLE 2M. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, CAPACITIVE, 5 MM SENSING DISTANCE, NORMALLY OPEN, 10-60 VDC OPERATIONAL VOLTAGE, FLUSH MOUNTING, IP65, (6607905916). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, CAPACITIVE, E2K SERIES, 90-250 VAC, 24 VDC, 15 MA, 3-25 MM SENSING DISTANCE, SCR-NC, 2-WIRE, LED INDICATOR, UNSHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, CAPACITIVE, E2K SERIES, LED INDICATOR, 12/24 VDC, UNSHIELDED, NPN-NO, 3-WIRE, 100HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, CAPACITIVE, E2K SERIES, SENSING DISTANCE: 3 MM TO 25 MM, 100/240 VAC, 0.2/1.2 AMP, MOUNTING STYLE: BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, CAPACITIVE, NORMALLY OPEN, 2 WIRE, 20-250 V AC, 5-200 MA, 45/65 HZ, 10MM OPERATING DISTANCE, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, CAPACITIVE, SN=35MM, 1N/O, 2L, 20-250VAC, M34, INSULATED MATERIAL, M12. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, CAPACTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, E2K-X SERIES, CAPACITIVE, 10-30 VDC, 4 MM RANGE, 8 MA @ 12 VDC, 15 MA @ 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, SHIELDED, M30, UP TO 20MM RANGE, NPN, NO/NC, 2M PREWIRED. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BCS00NP-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches CCP1-3020P-S4U2-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches CFAM 12P1600/S14-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches EC3016NPAPL-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches EC3025PPAPL-1-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches KI0202-SUB | |
| RELACEMENT FOR BALLUFF BCS-030-WO-5-L0, PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 30MM THREADED BODY, 30MM RANGE, AC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF BALLUFF BCS M18KM3-UST80G-BV02, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 15MM RANGE, AC/DC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF BALLUFF BCS-030-NO-1C03, PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL , PLASTIC, UNSHIELDED, 30MM THREADED BODY, 30MM RANGE, NPN, N/C OUTPUT, 2 M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF BAUMER ELECTRIC CFAK 30P1200, PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL , PLASTIC, UNSHIELDED CONSTRUCTION, 30MM THREADED BODY, 30MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2... | |
| REPLACEMENT OF CARLO GAVAZZI CA30CAF16PA, PROXIMITY SENSOR - CAPACITIVE PROXIMITY SENSOR, CYLINDRICAL , PLASTIC, UNSHIELDED CONSTRUCTION, 30MM THREADED BODY, 30MM RANGE, PNP OUTPUT, NO/NC SWIT. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF EATON CORPORATION E53KAL34T110E, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 34MM SMOOTH BODY NPN OUTPUT, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EFECTOR KI-2015-ABOA/NI-KI02 02, PROXIMITY SENSOR - M30 CAPACITIVE, SHIELDED, 15MM RANGE, AC/DC, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2K-X15ME2, PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL , PLASTIC, UNSHIELDED, 30MM THREADED BODY, 30MM RANGE, NPN, N/C OUTPUT, 2 M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2K-X15MF1, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 30MM THREADED BODY, 30MM RANGE, PNP, N/O OUTPUT, 2M PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2K-X8MY1, PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL , PLASTIC, UNSHIELDED, 18MM THREADED BODY, 15MM RANGE, AC OUTPUT, N/ON OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF PEPPERL & FUCHS 189958, PROXIMITY SENSOR - M30, CAPACITIVE, 30MM SENSING RANGE, NON-FLUSH, PNP, NO/NC, M12 QD, SS BODY, PLASTIC FACE, SENSITIVITY ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF PEPPERL & FUCHS CCN15-30GS60-A2-V1, PROXIMITY SENSOR - M30, CAPACITIVE, 30MM SENSING RANGE, NON-FLUSH, PNP, NO/NC, M12 QD, SS BODY, PLASTIC FACE, SENSITIVITY ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF SCHNEIDER ELECTRIC XT4-P30PA372, PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 30MM THREADED BODY, 30MM RANGE, PNP, N/O OUTPUT, 2M PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SELET K1430PSCC5, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL , PLASTIC, SHIELDED, 30MM THREADED BODY, 20MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR - M18, CAPACITIVE, PLASTIC BODY, SHIELDED, UP TO 8MM SENSING RANGE, PNP, N/O, 3-PIN M8 PICO QD - REPLACES HTM PN: CCP1-1808P-ACU3. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR WELL, 18 MM, EXTERNAL THREADS, FLUOROPOLYMER, ACCESSORIES,CAPACITI VE PTFE 1, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, CAPACITIVE PROX, 30MM ROUND, NON-SHIELDED, AC, NC, 2 WIRE, 90-250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, CAPACITIVE PROX, 30MM ROUND, NON-SHIELDED, DC, PNP, NO, 3 WIRE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, CAPACITIVE PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, CAPACITIVE, EMBEDDABLE, 18MM SIZE, 5MM RANGE, PARTIAL THREAD, NORMALLY OPEN, PNP (SOURCING), 10-65 VDC, 1 LED, 0.2 METER LENGTH, 3-PIN EUROFAST M12 MALE CONNECTOR, (2503492). FREE 2 YEAR RADWELL... | |
| SENSOR, CAPACITIVE, FLUSH, M12X1,0-6 MM RANGE, 250 MA, 10-35 VDC, PNP NO, 3 PIN, IP67, V2A, LED, MANUAL ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, EMBEDDABLE, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, SHORT BARREL, NORMALLY OPEN, PNP (SOURCING), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD, (2503026). FREE 2 YEAR... | |
| SENSOR, EMBEDDABLE, CAPACITIVE, 10MM RANGE, RECTANGULAR PLASTIC HOUSING, 5.5MM SIZE, NORMALLY CLOSED, 10-30 VDC, 2 LED INDICATORS, 1 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, EMBEDDABLE, CAPACITIVE, 20MM RANGE, COMBIPROX, 40MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS, M20 X 1.5 CABLE ENTRY, (25160). FREE 2 YEAR RADWELL WARRANTY | |
| SICK Sensors & Switches CM18-08BPP-EC1 | |
| SICK Sensors & Switches WEU26/3-103A00 | |
| SIGNAL AMPLIFIER, CABLE WITH CONNECTOR, FOR CAPACITIVE SENSOR HEADS, 15-30 VDC, SWITCHING FREQUENCY: 100 HZ, (BAE00LA). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUE FOR IFM EFECTOR KI5052, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDE , 30MM THREADED BODY, 30MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT CT2-AP-1A, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT CT2-CP-1A, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS M18B4G2-PSC80C-S04G, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR BALLUFF BCS M18KM3-UOT80G-BV02, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 15MM RANGE, AC/DC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS M30BBI-PSC15D-EP02, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS M30BBI1-NSC15D-EP02, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS M30BBI1-POC15D-EP02, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS M30BBM3-PPC20C-EP02, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS-030-WS-5-L-03, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL , PLASTIC, UNSHIELDED, 30MM THREADED BODY, 20MM RANGE, AC OUTPUT, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS004K, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS00NM, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS00NN, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS00NP, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BAUMER ELECTRIC CFAM 12P1600/S14, PROXIMITY SENSOR, M12 CAPACITIVE, SHIELDED 4MM SENSING RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BLUE LEVEL 47-2331-111, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CARLO GAVAZZI CA18CLN12TC, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 15MM RANGE, AC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CARLO GAVAZZI EC3015TBCP, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL , PLASTIC, UNSHIELDED, 30MM THREADED BODY, 30MM RANGE, AC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CARLO GAVAZZI EC3015TBOP, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL , PLASTIC, UNSHIELDED, 30MM THREADED BODY, 20MM RANGE, AC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CARLO GAVAZZI EC3016NPAPL, PROXMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, SHIELDED, M30, UP TO 20MM RANGE, NPN, NO & NC, 2M PREWIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CARLO GAVAZZI EC3016PPAPL, PROXMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, SHIELDED, M30, UP TO 20MM RANGE, PNP, NO & NC, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CARLO GAVAZZI EC3016PPAPL-1, PROXMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, SHIELDED, M30, UP TO 20MM RANGE, PNP, NO & NC, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CARLO GAVAZZI EC3025NPAPL, PROXMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, M30, UP TO 30MM RANGE, NPN, NO & NC, 2M PREWIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CARLO GAVAZZI EC3025NPAPL-1, PROXMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, M30, UP TO 30MM RANGE, NPN, NO & NC, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CARLO GAVAZZI EC3025PPAPL-1, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDE , 30MM THREADED BODY, 30MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CUTLER HAMMER E53KBL34T110E, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 34MM SMOOTH BODY, 35MM RANGE, NPN, NORMALLY CLOSED, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EFECTOR KB-3020-BNKG/NI-KB50 03, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 34MM SMOOTH BODY, 2-25MM RANGE, NPN OUTPUT, NORMALLY CLOSED OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EFECTOR KG-2008-ABOA/NI-KG00 09, PROXIMITY SENSOR, CAPACITIVE, M18, SHIELDED 8MM SENSING RANGE, AC/DC, N/O, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EFECTOR KI-3015-FNKG/NI RT-KI5208, PROXIMITY SENSOR, CAPACITIVE, UNSHIELDED, UP TO 30MM RANGE, NPN, NO/NC, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS CCM1-1808P-ARU4, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT . FREE 2 YEAR... | |
| SUBSTITUTE FOR HTM SENSORS CCM1-1808P-SRU4, M18 CAPACITIVE PROX, SHIELDED 8MM SENSING RANGE, PNP, NO/NC, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS CCP1-3020P-S4U2, PROXIMITY SENSOR -CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 30MM THREAD, 30MM RNG, PNP, NO/NC SWTCH OUTPUT, CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS CCP2-1815A-A2L2, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREAD, 15MM RNG, AC OP, N/ON OUTPUT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS CCP2-3030A-AUL3, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 30MM THREAD, 30MM RNG, AC OP, N/O, 3-PIN, 1/2-20 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS CCP2-3030A-BUL3, PROXIMITY SENSOR, M30, CAPACITIVE, UNSHIELDED, 30MM RANGE, AC, N/C,M12 AC MICRO QD, PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS CCP2-3030N-B3U2, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 30MM THREADED, 30MM RNG, NPN, N/C OUTPUT, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS CCP2-3030P-A3U2, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 30MM THREADED, 30MM RANGE, PNP, N/O, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS CCP2-3030P-SRU4, PROXIMITY SENSOR, CAPACITIVE, PLASTIC, UNSHLD, 30MM THREAD, 30MM RNG, PNP, NO/NC SWTCH OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS CCP2-D3435N-A3U2, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 34MM SMOOTH BODY, 35MM RANGE, NPN, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS CCP2-D3435N-B3U2, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 34MM SMOOTH BODY, 35MM RANGE, NPN, NORMALLY CLOSED, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS CCU2-3030P-SRU4, PROXIMITY SENSOR, M30, CAPACITIVE, 30MM SENS RNG, NON-FLUSH, PNP, NO/NC, M12 QD, SS BODY, PLASTICSENS. ADJUST. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR IFM EFECTOR KIE3015-FPKG/NI/55V/ US-100-DPX-KI5052, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDE , 30MM THREADED BODY, 30MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR IFM KI-2015-BBOA/NI/0,1/ LS-100AK (KI0207), PROXIMITY SENSOR, M30, CAPACITIVE, SHIELDED, 15MM RANGE, AC/DC, N/C, 0.3FT PIGTAIL TO QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MICRO DETECTOR C30P/BP-1A, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2K-C25ME1, PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 34MM SMOOTH BODY NPN OUTPUT, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2K-X15MF2, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS CJ8-18GM-E2-V1, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR... | |
| SUBSTITUTE FOR RECHNER KAS-70-A24-A-M30-PPO -Y3-1-NL (KA0351 CAB0E/008509), PROXIMITY SENSOR, CAPACITIVE, UNSHIELDED, UP TO 30MM RANGE, NPN, SWITCHABLE NO/NC, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR RECHNER KAS-80-A14-0-K, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR RECHNER KAS-80-A14-S-K, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC XT1M30FA262, PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 20MM RANGE, AC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC XTA-A159115, PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 20MM RANGE, AC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR SELET K14G30P0, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 30MM THREADED BODY, 30MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SICK 6058152, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SICK CM30-16BPP-EW1, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SICK OPTIC ELECTRONIC CM18-08BPP-KC1, PROXIMITY SENSOR, CAPACITIVE, M18, SHIELDED 8MM SENSING RANGE, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TURCK ELEKTRONIK 2506110, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TURCK ELEKTRONIK BC10-P30R6X, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TURCK ELEKTRONIK BC10-S30AP6X, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TURCK ELEKTRONIK BC10-S30VP4X, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR XECRO CS30-S20PC80P-A2P, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR XECRO CS30-S20PO80P-A2P, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR XECRO CS30-S25PC80P-A2P, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR XECRO CS30-S25PO80P-A2P, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRUECAP, RF CAPACITANCE, POINT LEVEL SENSORS, MODEL MK-2E, REPLACES 11-8423-212. FREE 2 YEAR RADWELL WARRANTY | |
| TURCK Sensors & Switches BC20-CP40-FZ3X2/S10 | |
| TURCK Sensors & Switches BC20-K40SR-VP4X2 | |
| TURCK Sensors & Switches BC20-Q20-AP4X2-H1141 | |
| TURCK Sensors & Switches BC5-S18-AP4X-0.2-RS4 T | |
| TURCK Sensors & Switches BC5-S18-Y1X |