Radwell International Datasheets for Amplifier and Comparator Chips

Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more

Page: 1 2 3
Product Name Notes
(18804) FIBER SENSOR AMPLIFIER, SINGLE UNIT, RED LED, M8 CONNECTOR, NPN, 1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
(BCS0011) CAPACITIVE SENSOR, M5X0.5, CABLE WITH CONNECTOR, SEE SIGNAL AMPLIFIER (BAE), 1 MM, FLUSH,2M CABLE. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) COMPARATOR, OPEN COLLECTOR, SOP-8; COMPARATOR TYPE:VOLTAGE; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:1.3S; SUPPLY VOLTAGE RANGE:2V TO 36V, 1V TO 18V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; PRODUCT RANGE:-; MSL:-...
(PRICE/TC) OP AMP, 17MHZ, 5.5V/US, SOT-23-5; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:17MHZ; SLEW RATE:5.5V/µS; SUPPLY VOLTAGE RANGE:5V TO 24V; AMPLIFIER CASE STYLE:SOT-23; NO. OF PINS:5PINS; OPERATING TEMPERATURE MIN:-40°C; PRODUCT RANGE:- ROHS...
(PRICE/TC) OPAMP, 2.2MHZ, -40 TO 85DEG C, NO. OF AMPLIFIERS:4 AMPLIFIER, BANDWIDTH:2.2MHZ, SLEW RATE:1V/¦S, SUPPLY VOLTAGE RANGE:4V TO 36V, ¦ 2V TO ¦ 18V, AMPLIFIER CASE STYLE:SOP, NO. OF PINS:14PINS,...
(PRICE/TC), COMPARATOR, DUAL, 600NS, MSOP-8; COMPARATOR TYPE:LOW VOLTAGE; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:600NS; SUPPLY VOLTAGE RANGE:2.7V TO 5.5V; COMPARATOR CASE STYLE:MSOP; NO. OF PINS:8PINS; IC OUTPUT TYPE:OPEN COLLECTOR; ROHS...
(PRICE/TC), COMPARATOR, OPEN COLLECTOR, SOIC-8; COMPARATOR TYPE:GENERAL PURPOSE; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:-; SUPPLY VOLTAGE RANGE:2.7V TO 5V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:OPEN COLLECTOR; ROHS...
(PRICE/TC), IC, COMPARATOR, SINGLE, SMD; COMPARATOR TYPE:GENERAL PURPOSE; NO. OF COMPARATORS:1 COMPARATOR; RESPONSE TIME:440NS; SUPPLY VOLTAGE RANGE:5V TO 30V; COMPARATOR CASE STYLE:SOT-23; NO. OF PINS:5PINS; IC OUTPUT TYPE:CMOS, TTL; OPERATING...
(PRICE/TC), IC, OP AMP, DUAL, 1MHZ, SMD; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:1V/µS; SUPPLY VOLTAGE RANGE:2.7V TO 5.5V; AMPLIFIER CASE STYLE:VSSOP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE...
(PRICE/TC), IC, OP-AMP, 1MHZ, 1V/ US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:1V/µS; SUPPLY VOLTAGE RANGE:2.5V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS...
(PRICE/TC), OP-AMP, 1.4MHZ, 1.1V/ US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1.4MHZ; SLEW RATE:1.1V/µS; SUPPLY VOLTAGE RANGE:4.75V TO 15.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT:.
(PRICE/TC), OP-AMP, DUAL, 1.4MHZ, 1.5V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.4MHZ; SLEW RATE:1.5V/µS; SUPPLY VOLTAGE RANGE:2V TO 15.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIAN.
(PRICE/TC), OP-AMP, DUAL, 1MHZ, 1V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:1V/¦S; SUPPLY VOLTAGE RANGE:2.7V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT:...
(PRICE/TC), OPAMP, 1MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), OPAMP, 1MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR) CONDITIONING & INTERFACES. FREE 2 YEAR RADWELL WARRANTY
150 MHZ DIFFERENTIAL TWISTED PAIR DRIVER - VERY HIGH BANDWIDTH AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
1:2 COMPOSITE VIDEO DISTRIBUTION AMPLIFIER, 12 VDC INPUT, 250 MA, 2 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
74HCT CMOS, SMD, 74HCT688, SOIC20; LOGIC FAMILY / BASE NUMBER:74HCT688; COMPARATOR TYPE:MAGNITUDE; NO. OF CHANNELS:8CHANNELS; NO. OF BITS:8BIT; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE ROHS...
87559, DF-G2 RED BEAM HIGH SPEED DUAL DISPLAY FIBER AMPLIFIER, RANGE: DEPENDS ON FIBER, INPUT 10-30 V DC, OUTPUTS: 1 PNP, CONNECTION: EURO M12 4-PIN 150 MM PVC PIGTAIL. FREE...
AC SERVO AMPLIFIER DRIVE CONTROLLER, FIRMWARE MODULE TOOL, DKC SERIES. FREE 2 YEAR RADWELL WARRANTY
ADVANCED FIBER AMPLIFIER UNIT, 10-30 VDC, PHOTOELECTRIC SENSOR, 2M CABLE, 1 INPUT / OUPUT, NPN OUTPUT. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER 100 WATTS DUAL EQ ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER 50WATT. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER EXPANSION UNIT, GT2 SERIES, SUPPORTING MULTI-HEAD CONNECTION, 20-30 VDC, POLYCARBONATE MAIN BODY CASE, DIN RAIL MOUNT, -10 TO +50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER IC, ANALOG COMPARATOR, SOIC-8, SMD/SMT, 1 CHANNEL, 115 NS, 3.5 V. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER IC, OPERATIONAL, SMD/SMT, 1 CHANNEL, SOIC, 8 PIN, 300 MV/US SR, 500 UV, 18 V SUPPLY. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER MODULE DUAL B-PLUS, SERVO AMPLIFIER CARD. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER OPERATIONAL 1GHZ 100V 16MHZ 13MA 14PIN. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER TWO CHANNEL. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER VIDEO DISTRIBUTION COMPUTER GRAPHICS 375MHZ. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, 36606, MAXI-AMP: CURRENT TRIP POINT AMPLIFIER, RANGE:DEPENDS ON SENSOR, INPUT:105-130VA/210- 250VD, OUTPUT: SPDT ELECTRMC. AND SPST SOLID-STATE RELAYS, USE WITH: INTRINSICALLY SAFE DC SENSORS. FREE 2 YEAR RADWELL WARRANTY...
AMPLIFIER, AUDIO DISTRIBUTION TYPE, ULTRA LOW NOISE/DISTORTION, ADJUSTABLE GAIN, DISTRIBUTION W/ GAIN OR LOSS, DISTRIBUTION W/ IMPEDANCE CONVERSION, ISOLATED OUTPUT, BALANCED/UNBALANCED INPUT/OUTPUT, 3 OUTPUT MAX, 24 VDC. FREE 2 YEAR...
AMPLIFIER, FOR USE WITH EP178 / EP378 AN, D ONE OR TWO 85UVF4-1QDWR, 85IRF4-1QDWR, OR INSIGHT FLAME SCANNERS (WITH 59-497-020WR CABLE).. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, HIGH FREQUENCY/LOW NOISE, 25V BASE VOLTAGE, 12V EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, IC, DUAL INTERNAL PHASE COMPENSATION HIGH-PERFORMANCE OPERATIONAL AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, LOGIC MODULE, 115/230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, LOW LEVEL, 11-26 VDC POWER REQUIREMENTS, 30 MA MAXIMUM, 1500 OHM INPUT IMPENDENCE, 0.02- 50 VOLT INPUT, 100 MA MAXIMUM SINKING OUTPUT. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIERS, 30 WATT AUDIO AMPLIFIER @ 25 VRMS, 120 VAC, FOR DVC-AO APPLICATION, FIRE ALARM 30 WATT AUDIO AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
ANALOG COMPARATOR, DIFFERENTIAL, 4-30V SUPPLY RANGE, 2 CHANNEL, 1.3US RESPONSE TIME, SOIC CASE STYLE, 8 PIN, 0-70C OPERATING TEMP, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
ANALOG COMPARATOR, DUAL DIFFERENTIAL, 2 FUNC, OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC 8. FREE 2 YEAR RADWELL WARRANTY
ANALOG COMPARATOR, LM2903-N SERIES, 2 FUNC, 15000UV OFFSET-MAX, 1500NS RESPONSE TIME, BIPOLAR, SOIC-8, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY
ANALOG COMPARATOR, LM393 SERIES, 2 FUNC, 5000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, PDIP8, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
ANALOG COMPARATORS QUAD SINGLE SUPPLY 14 PIN SMD 5X10MM. FREE 2 YEAR RADWELL WARRANTY
ANALOGUE COMPARATOR, QUAD, PRECISION, 4, 1.3 S, 1V TO 18V, DIP, 14 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
AUDIO AMPLIFIER IC, SM AMP DUAL DIFF LINE RECEIVER, DEVICE TYPE: DIFFERENTIAL RECEIVER, SUPPLY VOLTAGE MIN: 4V, SUPPLY VOLTAGE MAX: 18V, DRIVER CASE STYLE: SOIC, NO. OF PINS: 14 PINS,...
AUDIO AMPLIFIER, 0.325W, 1 CHANNEL(S), 1 FUNC, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
AUDIO AMPLIFIER, 22W, 2 CHANNEL(S), 1 FUNC, BIPOLAR, TO-220 15 PIN. FREE 2 YEAR RADWELL WARRANTY
AUDIO AMPLIFIER, 68W, 1 CHANNEL(S), 1 FUNC, BIPOLAR, TO-220 11 PIN. FREE 2 YEAR RADWELL WARRANTY
AUDIO AMPLIFIER, CLASS AB, 2.5W, DIP-8; OUTPUT POWER:2.5W; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:10V TO 22V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE ROHS...
AUDIO AMPLIFIERS 20-W AUDIO PWR AMP . FREE 2 YEAR RADWELL WARRANTY
AUDIO BUFFER MAAP MODULE 0.1A 12VDC IN/OUT 3.5MM STEREO MINI INPUT BLACK 60-610-11. FREE 2 YEAR RADWELL WARRANTY
AUDIO MIXER, SELF-POWERED, ONE MIC INPUT, 1 MIC INPUT, TWO MIC/LINE + 1 MIC , 24 VDC, 100/240 VAC, 47/63 HZ, 60 W, 2 BAND TONE CONTROL, AUTO STAND-BY MODE,...
AUDIO POWER AMPLIFIER, CLASS AB 250MW SO; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
AUDIO POWER AMPLIFIER, CLASS AB, 700MW D; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING , SENSOR AMPLIFIER, INPUT: 12-18V DC OR 12V AC; OUTPUT: SPST NORMALLY-OPEN NPN; REQUIRES BRB WIRING CH, AVAILABLE, REBUILT SURPLUS, NEW, NEVER USED, REPAIR YOURS, 24 HOUR RUSH...
BROADBAND INDOOR DISTRIBUTION AMPLIFIER 47-550MHZ. FREE 2 YEAR RADWELL WARRANTY
BUFFER/LINEDRIVER,16 BIT,NONINVERTING,16 CHANNEL, TSSOP-48. FREE 2 YEAR RADWELL WARRANTY
CEILING SPEAKER, FLUSH-MOUNTED, 8 INCH, AMPLIFIED, 24 V DC, 50 MA. FREE 2 YEAR RADWELL WARRANTY
CLASSIC SERIES 20-WATT AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
CMOS AMPLIFIER, QUAD, 1.5MHZ, 1.3V/US, 14-PDIP, 4 AMPLIFIER, RAIL-TO-RAIL, SUPPLY VOLTAGE: 3V ~ 15.5V, 14 PINS, OPERATING TEMPERATURE: -40°C ~ 85C, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY...
COMPARATOR IC, LOGIC TYPE:COMPARATOR, LOGIC FAMILY:ALS, LOGIC BASE NUMBER:74520, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR LOGIC IC; LOGIC TYPE:COMPARATOR; LOGIC FAMILY:F; LOGIC BASE NUMBER:74521; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; PACKAGE/CASE:20. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR SURFACE FINISH SCALE MICROINCHES. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 1 FUNC, 10000UV OFFSET-MAX, 200NS RESPONSE TIME, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 1 FUNC, 3000UV OFFSET-MAX, 115NS RESPONSE TIME, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 1 FUNC, 3000UV OFFSET-MAX, 200NS RESPONSE TIME, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 1 FUNC, 3000UV OFFSET-MAX, 200NS RESPONSE TIME, CDIP8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 1 FUNC, 7500UV OFFSET-MAX, 115NS RESPONSE TIME, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 10000UV OFFSET-MAX, 80NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 15000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, ROHS COMPLIANT, PLASTIC, DIP-8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 15000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, TSSOP-8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 15000UV OFFSET-MAX, 1500NS RESPONSE TIME, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 15000UV OFFSET-MAX, 1500NS RESPONSE TIME, BIPOLAR, SO-8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 15000UV OFFSET-MAX, 1500NS RESPONSE TIME, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 15000UV OFFSET-MAX, 4000NS RESPONSE TIME, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 5000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOP-8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 5000UV OFFSET-MAX, 4000NS RESPONSE TIME, CMOS, LEAD FREE, SO-8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 5000UV OFFSET-MAX, 4000NS RESPONSE TIME, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 7000UV OFFSET-MAX, 1500NS RESPONSE TIME, BIPOLAR, SSOP-8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 7000UV OFFSET-MAX, 450NS RESPONSE TIME, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 9000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 9000UV OFFSET-MAX, 1300NS RESPONSE TIME, SO-8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 9000UV OFFSET-MAX, 1400NS RESPONSE TIME, BIPOLAR, SMD-8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 9000UV OFFSET-MAX, 300NS RESPONSE TIME, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 4 FUNC, 2000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 4 FUNC, 3000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14, 5X10 MM. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 4 FUNC, 4000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 4 FUNC, 4000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 4 FUNC, 5000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, PDSO14. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 4 FUNC, 5000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 4 FUNC, 5000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SSOP-14. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 4 FUNC, 7000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, DIP-14. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 4 FUNC, 7000UV OFFSET-MAX, 1300NS RESPONSE TIME, DIP-14. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 4 FUNC, 7000UV OFFSET-MAX, 450NS RESPONSE TIME, BICMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 4 FUNC, 9000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, CDIP14, 55 TO 125. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 4 FUNC, 9000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 4 FUNC, 9000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 5000UV BIPOLAR SO-8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 8 BIT, 1 CHANNEL, INVERTING, 5.5V, 8UA, 14NS, PDIP-20. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, DUAL, 5V~30V, 14SOIC; COMPARATOR TYPE:HIGH SPEED; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:80NS; SUPPLY VOLTAGE RANGE:5V TO 36V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:14PINS; IC OUTPUT TYPE:DTL, RTL, TTL; ROHS...
COMPARATOR, MAGNITUDE, 8BIT, SOIC-20, LOGIC FAMILY / BASE NUMBER:74HCT688, NO. OF CHANNELS: 8 CHANNELS, LOGIC CASE STYLE: SOIC, NO. OF PINS: 20 PINS, SUPPLY VOLTAGE MIN: 4.5V. FREE 2 YEAR...
COMPARATOR, OPEN-COLLECTOR, 4 ELEMENTS, 36V, 16MA, SOP-14. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, QUAD, 2.7~5.5V, POWERWISE; COMPARATOR TYPE:CMOS; NO. OF COMPARATORS:4 COMPARATORS; RESPONSE TIME:200NS; SUPPLY VOLTAGE RANGE:2.7V TO 5V; COMPARATOR CASE STYLE:TSSOP; NO. OF PINS:14PINS; IC OUTPUT TYPE:CMOS, MOS, OPEN ROHS COMPLIANT:...
COMPARATOR, QUAD, 300NS, SOIC-14; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:4; RESPONSE TIME:300NS; SUPPLY VOLTAGE RANGE:2V TO 36V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:14PINS; IC OUTPUT TYPE:OPEN COLLECTOR; PRODUCT RANGE:-;ROHS COMPLIANT: YES.
COMPARATOR, SINGLE SUPPLY, DUAL COMPARATOR. FREE 2 YEAR RADWELL WARRANTY
CONTROL AMPLIFIER MODULE. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, FLAME AMPLIFIER, IR AUTO CHECK. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, W/OVERCURRENT FAULT, OUTPUT 7V, SOIC 8, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DC AMPLIFIER, 8CHANNEL, TOGGLE SWITCHES, TOGGLE KNOBS. FREE 2 YEAR RADWELL WARRANTY
DC AMPLIFIER, FIELD RANGEABLE, FULL 3-WAY ISOLATION, ACCEPTS STRAIN GAUGE / BRIDGE / LOAD CELL, 1-4 350 OHM SENSORS, 0-5 MV TO 0-400 MV, 4-10 VDC EXCITATION, 0-1V TO +/-10V...
DC AMPLIFIER, SIGNAL CONDITIONER. FREE 2 YEAR RADWELL WARRANTY
DENTITY COMPARATOR, 16 PIN, PLASTIC, DIP. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL AMPLIFIERS, 500MHZ, DIF TWISTED PAIR DRVR, QSOP-24. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL COMPARATOR, 2-30V (2.5MA) SUPPLY, 4 CHANNEL, 1.3US RESPONSE TIME, BIPOLAR, CMOS/TTL OUTPUT TYPE, SOP CASE STYLE, 14 PIN, -40/125C OPERATING TEMP, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DIGITAL AMPLIFIER, A4 SERIES, SEMICONDUCTOR STRAIN GAUGE TYPE, 24 VDC, 14 PIN SCREW CONNECTION, USB TYPE B CONNECTOR, DIN RAIL MOUNTING,-10 TO 50 DEGREE C, IP20 . FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, 2 OUTPUT VGA DISTRIBUTION AMP., MODEL: P/2 DA2XI, 350 MHZ (-3 DB) RGB BANDWIDTH, FULLY LOADED, COMPATIBLE W/ VGA-QXGA RESOLUTIONS, TWO FEMALE 15-PIN HD CONNECTORS, INCLUDES DETACHABLE...
DISCONTINUED BY MANUFACTURER, ADDER/SUBTRACTOR, HC/UH SERIES, 4-BIT, TRUE OUTPUT, CMOS, SOIC-16, 3.9 MM WIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER IC, DIP-8 CASE, 2-CHANNEL, 1/2 W POWER DISSIPATION, 18 V MAX. SUPPLY VOLTAGE, 5 MA OPERATING SUPPLY CURRENT, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, AMPLIFIER, 40 WATTS, 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER, 50W, 1 CHANNEL, 1 FUNC, CLASS D, MONO BRIDGED AUDIO, TSSOP-20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER, DISTRIBUTION, TWO OUTPUT, VGA-QXGA , 350 MHZ (-3 DB), DDC SIGNAL PASS-THROUGH, POWER AND SOURCE SIGNAL INDICATOR , GAIN AND PEAKING SWITCH . FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, AMPLIFIER, SERIES 700, 120V, 60HZ, 110W, REPLACED BY A824D. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG CIRCUIT, 1 FUNC, SOIC-30, 7.5MM WIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG COMPARATOR IC, SMD/SMT, PDIP-8, 2 CHANNEL, 2 V ~ 36 V, 400 UA, 16 MA, 5 MV, 250 NA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG COMPARATOR, HIGH-SPEED, THROUGH-HOLE MOUNT, CASE: PDIP-14, 1 X CHANNEL, OUTPUT TYPE: COMPLEMENTARY, RESPONSE TIME: 140 NS, SUPPLY VOLTAGE: 11-32 V, SUPPLY CURRENT: 20 MA, INPUT OFFSET...
DISCONTINUED BY MANUFACTURER, ANALOG MULTIPLIER OR DIVIDER, BIPOLAR, MBCY10 (10 PIN CAN). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER FOR THE PRO CARE 6000 NURSE CALL SYSTEM, 3 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER, 0.325W, 1 CHANNEL(S), 1 FUNC, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER, 0.325W, 1 CHANNEL(S), 1 FUNC, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER, 1.5W, 2 CHANNEL(S), 1 FUNC, SOP-16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER, 2.5W, 1 CHANNEL(S), 1 FUNC, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUDIO PREAMPLIFIER, 1 CHANNEL(S), 1 FUNC, PDIP14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BOGEN SOLID STATE AMPLIFIER, 100-WATT-PA-AMPLIFIE R, FLEX-PAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUFFER AMPLIFIER, 1 FUNC, HYBRID, PDIP10, MDIP-10, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUFFER AMPLIFIER, SINGLE, 8 PIN, METAL, CAN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, C QUAD OPERATIONAL AMPLIFIER, 14DIP 14SOP, SHORT CIRCUIT PROTECTED OUTPUT.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPARATOR GENERAL PURPOSE DTL, OPEN-COLLECTOR, OPEN-EMITTER, RTL, TTL 14-PDIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPARATOR, 1 FUNCTION, 10000UV OFFEST-MAX, 200NS RESPONSE TIME, FET, MBCY8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPARATOR, 2 FUNC, 4000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPARATOR, 2 FUNC, 8000UV OFFSET-MAX, 80NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISTRIBUTION AMPLIFIER RACK, CHASSIS ONLY/WITH NO MODULES, 10 SLOTS FOR MODULES, 2 SLOTS FOR POWER SUPPLIES, 100-240 VOLTS, 50/60 HERTZ, 1.7 AMP. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, DISTRIBUTION AMPLIFIER, 2 HDMI INPUTS, 4 LONG DISTANCE HDBASE OUTPUTS, INPUT: 100-240 VAC, 50/60 HZ, OUTPUT: 24 VDC/6.25 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FREQUENCY SHADED LINE ARRAY, FOR SLA FAMILY LOUDSPEAKERS, FLEX FOCUS SERIES, 55 IN DISPLAY, 175 W, 0.12 TO 20 KHZ FREQUENCY RESPONSE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, IC, ANALOG TO DIGITAL CONVERTER ADC, 8 BIT, 667KSPS, SOIC-20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC, COMPARATOR, 2 FUNC, 7000UV OFFSET-MAX, 80NS RESPONSE TIME, BIPOLAR, SOP-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC, DUAL OP AMP, 8 PIN, DIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC, DUAL OP-AMP, 7000 UV OFFSET-MAX, 0.2 MHZ BAND WIDTH, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC, OP AMP, DUAL CMOS, 6082, 8-PDIP, PRECISION, 2 AMPLIFIERS / CIRCUITS, PUSH-PULL RAIL-TO-RAIL OUTPUT, SLEW RATE: 1.5V/US, SUPPLY VOLTAGE: 4.5V ~ 15.5V, THROUGH HOLE, ROHS NON-COMPLIANT.
DISCONTINUED BY MANUFACTURER, IC, OP-AMP, 1.3MHZ, 1.5V/ US, SOIC-8; OP; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC, OPERATIONAL AMPLIFIER, 4 FUNC, 3000UV OFFSET-MAX, CMOS, DIP-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC, OPERATIONAL AMPLIFIER, 4 FUNC, 6300UV OFFSET-MAX, CMOS, DIP-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC, OPERATIONAL AMPLIFIER, 4 FUNC, 7500UV OFFSET-MAX, BIPOLAR, SOP-16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC,OPERATIONAL AMPLIFIER, 2 FUNC, 350UV OFFSET-MAX, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC,OPERATIONAL AMPLIFIER, 4 FUNC, 7000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSTRUMENTATION AMPLIFIER, 1 FUNC, 125UV OFFSET-MAX, 0.8MHZ BAND WIDTH, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT, OPERATIONAL AMPLIFIER, 100 MHZ, 1400 V/US, DIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMITING AMPLIFIER, 3.3V TO 5V SUPPLY VOLTAGE, 1.6 MV INPUT SENSITIVITY (DIFFERENTIAL), 16-PIN QSOP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OP AMP, DUAL CIRCUIT, CMOS TYPE, 2~16 V / +/-1~8 V SUPPLY, 1.6 V/US SLEW RATE, 8 POLE-DIP CASE, THROUGH HOLE/SOCKET MOUNT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 5000UV OFFSET-MAX, BIPOLAR,K 6 VOLT TYPE, PDIP-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 6000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 7500UV OFFSET-MAX, BIPOLAR, PDIP8 QUICK SPECS,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 750UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 3 AMP, HI-GAIN HI-POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 1000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PCB ASSEMBLY, TERMINAL BOARD, FOR AC 780/7805 SERIES STATIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLANT PAGING/INTERCOM AMPLIFIER, MATERIAL STEEL, OUTPUT LEVEL SPEAKER 8 / 16 OHM, POWER 12 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RADIO MODEM AMPLIFIER, MODEL: RMF96W, FREQUENCY: 450-470, OPTIONS: 25KHZ, POWER: 2 WATTS, 5 PIN CONNECTION . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEVEN-CHANNEL, 120 KHZ BANDWIDTH, 20 KHZ, BUILT-IN NETWORK POWER, LOW-PROFILE, (8002781). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPEAKER AMPLIFIER, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TWO OUTPUT VGA AND AUDIO DISTRIBUTION AMPLIFIER, 350 MHZ FULLY LOADED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VIDEO AMPLIFIER, 1 CHANNEL(S), BIPOLAR, METAL CAN, MBCY8. FREE 2 YEAR RADWELL WARRANTY
DUAL 75 MHZ GBW RAIL-TO RAIL I/O OPERATIONAL AMFLIFIER, 8-PIN DIP. FREE 2 YEAR RADWELL WARRANTY
DUAL CHANNEL POWER AMPLIFIER, REPLACES MODEL # ECM4-L2-P1P-C-C-1, ADAPTABLE, SINGLE / DUAL SOLENOID, SUPPLY VOLTAGE = 12 TO 30 VDC, ANALOG INPUT VOLTAGE = 10 VOLT, ANALOG INPUT CURRENT =...
DUAL OPERATIONAL AMPLIFIER, LOW-POWER CONSUMPTION, 8-LEAD TO-99, . FREE 2 YEAR RADWELL WARRANTY
DUAL OPERATIONAL AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
EARPHONE ELEMENT RECEIVER BODY STYLE3. FREE 2 YEAR RADWELL WARRANTY
ECG , ECG922, INTEGRATED CIRCUIT, VOLTAGE COMPARATOR, 8LEAD. FREE 2 YEAR RADWELL WARRANTY
EXTERNAL SPEAKER 3.5MM JACK. FREE 2 YEAR RADWELL WARRANTY
FIBER AMPLIFIER, FOR DIGITAL FIBER OPTIC SENSOR, CABLE TYPE, MAIN UNIT, PNP, 24 VDC, 2-WIRE, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
FIBER AMPLIFIER, RECTANGULAR, 1-CHANNEL, PNP, SELECTABLE LIGHT-ON/DARK-ON, 10-30 VDC OPERATING VOLTAGE, 24 AWG CONDUCTOR SIZE, PIGTAIL CONNECTION, 35MM DIN RAIL, IP64. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC AMPLIFIER, DF-G1 DUAL DISPLAY RECEIVER, RANGE DEPENDS ON FIBER AND LIGHT SOURCE, 10-30 VDC INPUT, 1 PNP OUTPUT, 4-PIN M8 INTEGRAL QD, 86290. FREE 2 YEAR RADWELL WARRANTY...
FIBER SENSOR AMPLIFIER, SINGLE UNIT, RED LED, CABLE, PNP, 1 OUTPUT, (18801). FREE 2 YEAR RADWELL WARRANTY
FIBRE AMPLIFIER, 12-24 VDC +/-10%, 10-55 HZ VIBRATION RESISTANCE, 4-ELEMENT RED LED, OPTIC SENSOR, M8 CONNECTOR, 1 INPUT/1 OUTPUT, EXPANSION UNIT, PNP OUTPUT, POLYCARBONATE, -10 TO 55 DEGREE C. FREE...
FIBRE OPTIC SENSOR, AMPLIFIER, 12-24 VDC, 100 MA, NPN (OPEN COLLECTOR) OUTPUT, 50 US RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY
FLAME AMPLIFIER (HIGH DISCRIMINATION) FO, R 5012, 5166, 5167.. FREE 2 YEAR RADWELL WARRANTY
FLAME AMPLIFIER MODULE, INFRARED, AUTO CHECK, 12/15 VDC, USE WITH 48 PT2 SCANNERS. FREE 2 YEAR RADWELL WARRANTY
FLAME AMPLIFIER, 19 INCH RACK AMPLIFIER, 24 VAC , 24VDC, HIGH NOISE IMMUNITY, FLAME FAILURE RESPONSE TIME 1 - 6 SECS. FREE 2 YEAR RADWELL WARRANTY
FLAME RECTIFICATION AMPLIFIER, FOR USE WITH FLAME-RODS & PHOTOCELLS, MODEL 69ND1 OR 45CM1 SCANNER. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE COMPARATOR, DUAL, 200NS, SOIC-8; COMPARATOR TYPE:GENERAL PURPOSE; NO. OF COMPARATORS:2; RESPONSE TIME:200NS; SUPPLY VOLTAGE RANGE:2.7V TO 5V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; PACKAGING:EACH ;ROHS COMPLIANT: NO. FREE...
HIGH SPEED COMPARATOR, DUAL, 80NS, DIP-1; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC 8-BIT REGISTERED COMPARATOR 20 DIP. FREE 2 YEAR RADWELL WARRANTY
IC CHIP COMPARATOR LINEAR 14PIN. FREE 2 YEAR RADWELL WARRANTY
IC CHIP HIGH SPEED OPERATIONAL AMPLIFER DIP 8PIN. FREE 2 YEAR RADWELL WARRANTY
IC CHIP, DUAL OPERATIONAL AMPLIFIER, 8 PIN DIP. FREE 2 YEAR RADWELL WARRANTY
IC CHIP, HIGH SPEED DUAL COMPARATOR, 14PIN DIP. FREE 2 YEAR RADWELL WARRANTY
IC COMPARATOR 2-CHANNEL SOP8. FREE 2 YEAR RADWELL WARRANTY
IC COMPARATOR, 2 FUNC, 5000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, TSSOP-8. FREE 2 YEAR RADWELL WARRANTY
IC COMPARATOR, FLOATING OUTPUT, 5-36 V, 10000UV OFFSET-MAX, 200NS RESPONSE TIME, BIPOLAR, DIP, 8-PIN. FREE 2 YEAR RADWELL WARRANTY
IC MAGNITUDE COMPARATOR 8 BIT ACTIVE LOW OUTPUT A=B 20-QSOP. FREE 2 YEAR RADWELL WARRANTY
IC OP-AMPLIFIER 20MHZ 120V 8LEAD. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP DUAL DIP 8. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 1MHZ 8-SOIC 5.3MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 8MHZ 8DIP. FREE 2 YEAR RADWELL WARRANTY
IC OPERATIONAL AMPLIFIER 500MW 15V. FREE 2 YEAR RADWELL WARRANTY
IC OPERATIONAL AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
IC SEMICONDUCTOR, IC COMPARATOR DUAL VOLTAGE, 16DIP. FREE 2 YEAR RADWELL WARRANTY
IC SHIP, 2 AMPLIFIERS, BANDWIDTH 100KHZ, SLEW RATE 0.035V/S, SUPPLY VOLTAGE RANGE 4.5V TO 15.5V, 8 PINS, OPERATING TEMPERATURE MIN -40C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC, 18DIP, HIGH ACCURACY INSTRUMENTATION AMPLIFIER, LOW NOISE, ULTRA LOW DRIFT. FREE 2 YEAR RADWELL WARRANTY
IC, 74HC, SMD, 74HC85, SOIC16, 6V; LOGIC FAMILY / BASE NUMBER:74HC85; COMPARATOR TYPE:MAGNITUDE; NO. OF CHANNELS:4CHANNELS; NO. OF BITS:4BIT; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE...
IC, 8-DIP, LINEAR. FREE 2 YEAR RADWELL WARRANTY
IC, AMP, AUDIO POWER, MONO, SMD; OUTPUT POWER:3W; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:2V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE MIN:-40°C;
IC, AMPLIFIER IC, 1-CHANNEL (MONO), CLASS AB, 25W X 1 @ 8OHM, THROUGH HOLE, TO-220-5 FORMED LEADS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC, AMPLIFIER, 1-CHANNEL (MONO), CLASS AB, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, AMPLIFIER, 2-CHANNEL (STEREO), CLASS AB, SMD, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, ANALOG COMPARATOR, DUAL DIFFERENTIAL, 2 FUNC, 5000UV OFFSET-MAX, 700NS RESPONSE TIME, SOIC 8, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC, CMOS AMPLIFIER, 2 CIRCUIT, DIFFERENTIAL, RAIL-TO-RAIL, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, COMP TINY R-R CMOS 8-SO; COMPARATOR TYPE:GENERAL PURPOSE; NO. OF COMPARATORS:1 COMPARATOR; RESPONSE TIME:4µS; SUPPLY VOLTAGE RANGE:2.7V TO 15V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:PUSH PULL;
IC, COMPARATOR DIFFERENTIAL CMOS, MOS, OPEN-COLLECTOR, 4 ELEMENTS, SMD, 14-TSSOP. FREE 2 YEAR RADWELL WARRANTY
IC, COMPARATOR, 2 FUNC, 7000UV OFFSET-MAX, 80NS RESPONSE TIME, BIPOLAR, SOP-14. FREE 2 YEAR RADWELL WARRANTY
IC, COMPARATOR, 4 FUNC, 20000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, DIP-14. FREE 2 YEAR RADWELL WARRANTY
IC, COMPARATOR, 4 FUNC, 4000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC, COMPARATOR, 4 FUNC, 7000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC, COMPARATOR, GENERAL PURPOSE, DTL, MOS, OPEN-COLLECTOR, OPEN-EMITTER, RTL, TTL 8-SOIC, 0.154", 3.90MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
IC, COMPARATOR, MAGNITUDE, ACTIVE HIGH, NON-INVERTING, 4 BIT, A B, 18V, 6.8MA, 80NS, 16-PDIP. FREE 2 YEAR RADWELL WARRANTY
IC, COMPARATOR, QUAD, SMD; COMPARATOR TYPE:PRECISION; NO. OF COMPARATORS:4 COMPARATORS; RESPONSE TIME:1.3µS; SUPPLY VOLTAGE RANGE:± 1V TO ± 18V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:14PINS; IC OUTPUT TYPE:CMOS, DTL, ECL,...
IC, DUAL OPERATIONAL AMPLIFIER, BIPOLAR, 8PIN SOP 4.4MM WIDE. FREE 2 YEAR RADWELL WARRANTY
IC, DUAL PERIPHERAL DRIVER, 8 PIN DIP. FREE 2 YEAR RADWELL WARRANTY
IC, DUAL, HIGH SPEED, PROGRAMMABLE, CURRENT MODE, AMPLIFIER, DIP-14. FREE 2 YEAR RADWELL WARRANTY
IC, ELECTRONIC INSTRUMENTATION AMPLIFIER, SINGLE, 14 PIN, CERAMIC, DIP. FREE 2 YEAR RADWELL WARRANTY
IC, GATE DRIVERS, 4.5-A, 30-V HALF BRIDGE, LLP-8, -40 TO 125. FREE 2 YEAR RADWELL WARRANTY
IC, GENERAL PURPOSE AMPLIFIER, 2 CIRCUIT, 44V, TO-99-8, METAL CAN, MOUNTING TYPE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
IC, GENERAL PURPOSE AMPLIFIER, 2 CIRCUIT, RAIL-TO-RAIL, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, HIGH PERFORMANCE DUAL COMPARATOR, 2-36VN RANGE, 8 PIN MINI FLAT PACK. FREE 2 YEAR RADWELL WARRANTY
IC, J-FET, AMPLIFIER, 1 CIRCUIT,13V/US, 7 TO 36V, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, LMV339 SERIES, COMPARATOR, QUAD, 300NS, 4 CHANNEL, LOW VOLTAGE, OUTPUT TYPE: RAIL-TO-RAIL, SOIC-14, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY
IC, LOGIC COMPARATORS, 8-BIT IDENTITY COMPARATOR, SOIC-20, SURFACE MOUNT.. FREE 2 YEAR RADWELL WARRANTY
IC, LOGIC, 16DIP, LOGIC FAMILY / BASE NUMBER:74HC85, COMPARATOR TYPE: MAGNITUDE, NO. OF CHANNELS:4CHANNELS; NO. OF BITS: 4BIT, LOGIC CASE STYLE: DIP, NO. OF PINS: 16 PINS, SUPPLY VOLTAGE MIN:2V,...
IC, LOW NOISE DUAL PREAMPLIFIER, 110 DB SUPPLY REJECTION, 60DB CHANNEL SEPERATION.. FREE 2 YEAR RADWELL WARRANTY
IC, MAGNITUDE COMPARATOR, ACTIVE HIGH, 4 BITS, A B, 6V, 5.2MA, 33NS, 16-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, MAGNITUDE COMPARATOR, BIT ACTIVE, HIGH OUTPUT, 16-DIP. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP QUAD CMOS R-R 14-SO; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:15MHZ; SLEW RATE:1.3V/¦S; SUPPLY VOLTAGE RANGE:5V TO 15V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE...
IC, OP AMP R-R LOW VOLT LP 8-SO; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:5.6MHZ; SLEW RATE:2V/µS; SUPPLY VOLTAGE RANGE:2.5V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING...
IC, OP AMP, 1MHZ BW, 14 PIN DIP. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, 4 CIRCUITS, 0.2V/US, 500 KHZ, 32V, 35MA, 14-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, 4 CIRCUITS, RAIL-TO-RAIL, 2V/US, 5.6MHZ, 40NA, 5.5V, 1MA, 14-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, DIFFERENTIAL AUDIO, 135; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE MAX:85¦C; PRODUCT RANGE:-; MSL:MSL 3 - 168 HOURS; SVHC:NO SVHC (15-JAN-2019); AMPLIFIER CASE...
IC, OP AMP, DUAL JFET, DIP8, 353; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:13V/¦S; SUPPLY VOLTAGE RANGE:¦ 3.5V TO ¦ 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0¦C;
IC, OP AMP, DUAL, JFET, 3MHZ, SURFACE MOUNT, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, DUAL, SMD; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.3MHZ; SLEW RATE:1.5V/µS; SUPPLY VOLTAGE RANGE:4.5V TO 15V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE ROHS COMPLIANT:...
IC, OP AMP, DUAL, SMD; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:50KHZ; SLEW RATE:0.015V/µS; SUPPLY VOLTAGE RANGE:3V TO 15.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE ROHS COMPLIANT:...
IC, OP AMP, PUSH-PULL, RAIL-TO-RAIL, 4 CIRCUITS, 15.5V, 1.1 V/S, 1.4 MHZ, 1 MV, 40 MA, 14-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, QUAD, NO. OF AMPLIFIERS:4 AMPLIFIER, BANDWIDTH:1MHZ, SLEW RATE:0.5V/S, SUPPLY VOLTAGE RANGE: 4V TO 18V, AMPLIFIER CASE STYLE:DIP, NO. OF PINS:14PINS, OPERATING TEMPERATURE MIN:-25C, OPERATING TEMPERATURE MAX:85C, ROHS...
IC, OP AMP, RAIL-TO-RAIL, BIPOLAR, 4 CIRCUIT, 500MV/US, 1.3MHZ, 30V, 30MA, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, VOLT COMPARATOR, SMD, DIP8. FREE 2 YEAR RADWELL WARRANTY
IC, OP-AMP, 0.7MHZ, 0.3V/ S, DIP-8; OP AMP TYPE:HIGH GAIN; NO. OF AMPLIFIERS:2; BANDWIDTH:700KHZ; SLEW RATE:0.3V/ S; SUPPLY VOLTAGE RANGE:1.5V TO 16V;. FREE 2 YEAR RADWELL WARRANTY
IC, OP-AMP, 1.1MHZ, 0.6V/ S, DIP-8, LOW POWER, 2 AMPLIFIERS, BANDWIDTH:1.1MHZ, SLEW RATE:0.6V/ S, SUPPLY VOLTAGE RANGE:3V TO 30V. FREE 2 YEAR RADWELL WARRANTY
IC, OP-AMP, 100MHZ, 300V/ S, SIP-12; OP AMP TYPE:HIGH SLEW RATE; NO. OF AMPLIFIERS:1; BANDWIDTH:100MHZ; SLEW RATE:300V/ S; SUPPLY VOLTAGE RANGE:40V TO. FREE 2 YEAR RADWELL WARRANTY
IC, OP-AMP, 15MHZ, 70V/ S, SOIC-8; OP AMP TYPE:PRECISION; NO. OF AMPLIFIERS:1; BANDWIDTH:15MHZ; SLEW RATE:70V/ S; SUPPLY VOLTAGE RANGE:10V TO 40V; AMP. FREE 2 YEAR RADWELL WARRANTY
IC, OP-AMP, 4MHZ, 16V/ US, DIP-8; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:1; SLEW RATE:16V/ªS; SUPPLY VOLTAGE RANGE:6V TO 32V; AMPLIFIER CASE STYLE:D. FREE 2 YEAR RADWELL WARRANTY
IC, OP-AMP, 5.5MHZ, 8V/ US, TO-220-5; OP AMP TYPE:LOW OFFSET VOLTAGE; NO. OF AMPLIFIERS:1; SLEW RATE:8V/S; SUPPLY VOLTAGE RANGE:10V TO 60V; AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
IC, OP-AMP, DUAL, 16DIP; NO. OF AMPLIFIERS:2 AMPLIFIER; SUPPLY VOLTAGE:18V; GAIN BANDWIDTH:2MHZ; INPUT VOLTAGE MIN:-5V; INPUT VOLTAGE MAX:5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:16PINS; OUTPUT CURRENT MIN:350¦A; OUTPUT CURRENT -...
IC, OPERATIONAL AMPLIFIER, 1 FUNC, 800UV OFFSET-MAX, BIPOLAR, LEAD FREE, PLASTIC, SOP-8. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 2 CIRCUIT, 700 KHZ, 20 NA, 2 MV, BIPOLAR, SMD, SOIC-8, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 2 FUNC, 1500UV OFFSET-MAX, 62MHZ BAND WIDTH, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 2 FUNC, 2000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 2 FUNC, 3000UV OFFSET-MAX, BIPOLAR, DIP-8. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 2 FUNC, 350UV OFFSET-MAX, CMOS, ROHS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 2 FUNC, 7000UV OFFSET-MAX, BIPOLAR, GREEN, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 4 FUNC, 1000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 4 FUNC, 1000UV OFFSET-MAX, BIPOLAR, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 4 FUNC, 3000UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 4 FUNC, 7000UV OFFSET-MAX, BIPOLAR, DIP-14. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, DUAL, BIPOLAR, SOP, 8 PIN, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, DUAL, MONOLITHIC, 60MHZ, UNITY GAIN STABLE. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, HIGH SPEED, BUFFER, 1 CHANNEL, 2KV/US, 36V, 20MA, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, J-FET AMPLIFIER, 2 CIRCUIT, 13V/US, 3MHZ, 7V-36V, SURFACE MOUNT, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, MDIP-14 PIN, 4 CHANNEL, L 19.56 MM. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, OP AMPS QUAD, GENERAL, 1.2 MHZ, 4 CHANNEL, 32 V, NO SHUTDOWN, 500 MV/US, 14 PIN-DIP PACKAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, SINGLE AMP, BIPOLAR, 8 PIN, METAL CAN. FREE 2 YEAR RADWELL WARRANTY
IC, POWER AMPLIFIER, 1 CIRCUIT, 8V/µS, 5.5 MHZ, 200NA, THROUGH HOLE, TO-220-5, FORMED LEADS, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY
IC, QUAD COMPARATOR, 4000 UV OFFSET-MAX, 1300 NS RESPONSE TIME, PDSO14. FREE 2 YEAR RADWELL WARRANTY
IC, QUADRUPLE OPERATIONAL WITH PHASE COMPENSATION CIRCUITS BUILT IN, WIDE RAND OF COMMON-MODE INPUT VOLTAGE, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC, SEMICONDUCTOR, DUAL VOLTAGE COMPARATOR. FREE 2 YEAR RADWELL WARRANTY
IC, SM, OP AMP, DUAL, 1.4MHZ, 2 AMPLIFIER, SLEW RATE:1.1V/S, SUPPLY VOLTAGE RANGE: 5V TO 15V, SOIC-8, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC, TEMPERATURE SENSOR, 1 F, TO-92-3; IC OUTPUT TYPE:VOLTAGE; SUPPLY CURRENT:117 A; SUPPLY VOLTAGE RANGE:5V TO 30V; SENSOR C. FREE 2 YEAR RADWELL WARRANTY
IC, TRANS CONDUCTANCE AMPLIFIER 2MHZ DIP-16. FREE 2 YEAR RADWELL WARRANTY
IC, TRANSCONDUCTANCE AMPLIFIER, 1 CHANNEL, SMD/SMT, 250 MW. FREE 2 YEAR RADWELL WARRANTY
IC,AUDIO AMPLIFIER,SINGLE,CMO S,SOP,16PIN,PLASTIC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC,OPERATIONAL AMPLIFIER, 4 FUNC, 2000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC,VOLT COMPARATOR,QUAD,BIPO LAR,SOP,14PIN,PLASTI C ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
IC. FREE 2 YEAR RADWELL WARRANTY
IC; LOGIC COMPARATOR, SUPPLY VOLTAGE MIN 4.5V, SUPPLY VOLTAGE MAX 5.5V, DIP. FREE 2 YEAR RADWELL WARRANTY
IDENTITY COMPARATOR, F/FAST SERIES, 8-BIT, INVERTED OUTPUT, TTL, PDSO20. FREE 2 YEAR RADWELL WARRANTY
IN-LINE AMPLIFIER, NPN OPEN, 2CHANNELS, SINGLE OUTPUT CHANNEL, PULSE SHAPER, 3/4IN DIAMETER, STAINLESS STEEL SHELL. FREE 2 YEAR RADWELL WARRANTY
INDUCTOR,FIXED,1K,15 %,RC2. FREE 2 YEAR RADWELL WARRANTY
INLINE AMPLIFIER ,120 VAC, 60 HZ, 7.5 WATT, 10 VDC, 10 DB COAXIAL. FREE 2 YEAR RADWELL WARRANTY
INLINE AMPLIFIER 900 1700MHZ. FREE 2 YEAR RADWELL WARRANTY
INSTRUMENT AMPLIFIER, 150KHZ, 115DB, MSOP-8. FREE 2 YEAR RADWELL WARRANTY
INSTRUMENTATION AMPLIFIER, 1 FUNC, 1000UV OFFSET-MAX, 2MHZ BAND WIDTH, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
INSTRUMENTATION AMPLIFIER, 1 FUNC, 100UV OFFSET-MAX, 1MHZ BAND WIDTH, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
INSTRUMENTATION AMPLIFIER, 1 FUNC, 125UV OFFSET-MAX, 0.8MHZ BAND WIDTH, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
INSTRUMENTATION AMPLIFIER, 1 FUNC, 125UV OFFSET-MAX, 1MHZ BAND WIDTH, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
INSTRUMENTATION AMPLIFIER, 1 FUNC, 1500UV OFFSET-MAX, 2.5MHZ BAND WIDTH, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
INSTRUMENTATION AMPLIFIER, 1 FUNC, 150UV OFFSET-MAX, 1MHZ BAND WIDTH, PDIP8. FREE 2 YEAR RADWELL WARRANTY
INSTRUMENTATION AMPLIFIER, 1 FUNC, 250UV OFFSET-MAX, 0.2MHZ BAND WIDTH, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
INSTRUMENTATION AMPLIFIER, 1 FUNC, 500UV OFFSET-MAX, 0.037MHZ BAND WIDTH, PDIP8. FREE 2 YEAR RADWELL WARRANTY
INSTRUMENTATION AMPLIFIER, 1 FUNC, 50UV OFFSET-MAX, 0.07MHZ BAND WIDTH, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
INSTRUMENTATION AMPLIFIER, 1 FUNC, 5UV, OFFSET-MAX, CMOS, CDIP18. FREE 2 YEAR RADWELL WARRANTY
INT CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CIRCUIT, AMPLIFIER INSTRUMENTATION, SOIC-8, 1 AMPLIFIER, 50 UV, 4 V/S, 1.3 MHZ. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CIRCUIT, AUDIO AMPLIFIER, 15 MHZ, 40 MA, THROUGH HOLE, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CIRCUIT, CMOS AMPLIFIER, OP AMP, 3~15.5 V, 4 CHANNEL, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CIRCUIT, ISOLATED AMPLIFIER, 5000 VRMS, 10 KHZ, S0-8. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CIRCUIT, OPERATIONAL AMPLIFIER, 1 CHANNEL, 60 V, 5.5 MHZ, NO SHUTDOWN, BIPOLAR, THROUGH HOLE MOUNT, TO-220-5. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CIRCUIT, OPERATIONAL AMPLIFIER, 120 UA, 2.7 V, 2.3 TO 5.5 V SUPPLY, 1.3 MHZ. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CIRCUIT, OPERATIONAL AMPLIFIER, 2 FUNCTION, 9000 UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CIRCUIT, WIDE BAND, MEDIUM POWER, LINEAR AMPLIFIER, GENERAL PURPOSE, 0 MHZ MIN, 2500 MHZ MAX, GAAS. FREE 2 YEAR RADWELL WARRANTY
INTERGRATED CIRCUIT, 200MHZ, 1 AMPLIFIER, 8DIP, 25MHZ BANDWIDTH, 4100V/S SLEW RATE, 5.5V TO 36VSUPPLY VOLTAGE, 8 PINS. FREE 2 YEAR RADWELL WARRANTY
ISOLATING SWITCHING AMPLIFIER, 2-CHANNEL, 24 VDC, 2 RELAY OUTPUTS (NO), ADJUSTABLE OUTPUT MODE (NO/NC), WIRE-BREAK/SHORT-CIR CUIT MONITORING, LED INDICATORS, (7541210). FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER, 1 FUNC, 1500V ISOLATION-MIN, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
JFET OP AMP, 8 PIN SOIC (3.9MM). FREE 2 YEAR RADWELL WARRANTY
LINEAR IC VIDEO AMP, PKG 42 PDIP. FREE 2 YEAR RADWELL WARRANTY
LM107 - OPERATIONAL AMPLIFIER, 14 PIN. FREE 2 YEAR RADWELL WARRANTY
LM258D OPAMP GP 700KHZ DUAL 8SOIC. FREE 2 YEAR RADWELL WARRANTY
LOGIC, DUAL 2BIT TRANS LATCH, 16DIP; LOGIC FAMILY / BASE NUMBER:74HC75; LATCH TYPE:BISTABLE, TRANSPARENT; IC OUTPUT TYPE:DIFFERENTIAL; PROPAGATION DELAY:9NS; OUTPUT CURRENT:5.2MA; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY ;ROHS COMPLIANT:...
LOW POWER COMPARATOR, DUAL, 1.3 US, SOIC-8; COMPARATOR TYPE:VOLTAGE; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:1.3¦S; SUPPLY VOLTAGE RANGE:2V TO 36V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:OPEN COLLECTOR...
MAK VOLTAGE COMPARATOR MODULE, IN: 2 × 30VDC / OUT: 24V / 0,7A, 12,4 MM SPRING CLAMP. FREE 2 YEAR RADWELL WARRANTY
MAXI-AMP CD SERIES: AMPLIFIER MODULE; RANGE:DEPENDS ON SENSOR; INPUT:210-250VAC/12- 28VDC; OUTPUT: SPDT ELECTROMECHANICAL RELAY; PROGRAMABLE OUTPUT TIMING. FREE 2 YEAR RADWELL WARRANTY
MICRO PROBE AMPLIFIER CONTROLLER MEASURING UNIT, 100-240 V, 1 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
MIXER AMPLIFIER, 3CH MIXER, 35W RMS 8 /70V PROFESSIONAL PA AMPLIFIER, PRODUCT RANGE, PLUG TYPE:US. FREE 2 YEAR RADWELL WARRANTY
MOSFET DRIVERS / OTHER IC. FREE 2 YEAR RADWELL WARRANTY
OBSOLETE, POS REPL 69701-007, GAI-TRONICS 69701-004 - AMPLIFIER BOARD. FREE 2 YEAR RADWELL WARRANTY
OBSOLETE, PROGRAMMABLE DUAL CHANNEL AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
OP AMP AUDIO DUAL HF 8-SO, POWERWISE; OUTPUT POWER:-; AMPLIFIER CLASS:AB; NO. OF CHANNELS:2 CHANNEL; SUPPLY VOLTAGE RANGE:± 2.5V TO ± 17V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; LOAD IMPEDANCE:2KOHM;
OP AMP PRECISION OPERATIONAL AMPLIFIER8 PIN DIP. FREE 2 YEAR RADWELL WARRANTY
OP AMP, 1.3MHZ, 1.5V/US, DIP-8; NO. OF A; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OP AMP, 1.5MHZ, 1.3V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:1.3V/ S; SUPPLY VOLTAGE RANGE:3V TO 15.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PRODUCT RANGE:-...
OP AMP, 100KHZ, 0.035V/US, DIP-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:100KHZ; SLEW RATE:0.035V/ S; SUPPLY VOLTAGE RANGE:4.5V TO 15V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS...
OP AMP, 100KHZ, 0.035V/US, SOIC-8; NO. O; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OP AMP, 100MHZ, 1400V/US, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:100MHZ; SLEW RATE:1400V/ S; SUPPLY VOLTAGE RANGE:7V TO 32V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS...
OP AMP, 100MHZ, 3000V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:100MHZ; SLEW RATE:3000V/ S; SUPPLY VOLTAGE RANGE:5.5V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS...
OP AMP, 10MHZ, 14V/ US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:14V/ S; SUPPLY VOLTAGE RANGE:2.7V TO 24V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH...
OP AMP, 10MHZ, 14V/US, DIP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:14V/ S; SUPPLY VOLTAGE RANGE:1.8V TO 24V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS...
OP AMP, 10MHZ, 14V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:14V/ S; SUPPLY VOLTAGE RANGE:2.7V TO 24V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS...
OP AMP, 10MHZ, 14V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:14V/¦S; SUPPLY VOLTAGE RANGE:2.7V TO 24V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; PRODUCT RANGE:- ROHS COMPLIANT:...
OP AMP, 130MHZ, 135V/US, SOIC-14; NO. OF; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OP AMP, 17MHZ, 25V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:17MHZ; SLEW RATE:25V/ S; SUPPLY VOLTAGE RANGE:1.8V TO 24V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS...
OP AMP, 1MHZ, 1V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:1V/ S; SUPPLY VOLTAGE RANGE:2.7V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS...
OP AMP, 200MHZ, 4100V/US, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:200MHZ; SLEW RATE:4100V/ S; SUPPLY VOLTAGE RANGE:5.5V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS...
OP AMP, 220KHZ, 0.07V/US, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:220KHZ; SLEW RATE:0.07V/ªS; SUPPLY VOLTAGE RANGE:ª 1.35V TO ª 22V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40ªC ROHS COMPLIANT:...
OP AMP, 3MHZ, 200V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:200V/ªS; SUPPLY VOLTAGE RANGE:5V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40ªC; PRODUCT RANGE:- ROHS COMPLIANT:...
OP AMP, 75MHZ, 30V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:75MHZ; SLEW RATE:30V/ S; SUPPLY VOLTAGE RANGE:2.7V TO 24V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0 C; PACKAGING:EACH ;ROHS...
OP AMP, 8-DIP. FREE 2 YEAR RADWELL WARRANTY
OP AMP, DUAL, CMOS, 1.5MHZ, 30MA; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:1.3V/S; SUPPLY VOLTAGE RANGE:3V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40C; OPERATING ROHS COMPLIANT:...
OP AMP, QUAD 17MHZ RRI/O, 6144, DIP; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:17MHZ; SLEW RATE:25V/S; SUPPLY VOLTAGE RANGE:1.8V TO 24V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40C; OPERATING ROHS...
OP AMP, QUAD, CMOS, 1.4MHZ, 14SOIC; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1.4MHZ; SLEW RATE:1.1V/µS; SUPPLY VOLTAGE RANGE:5V TO 15V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT:...
OP AMP, QUAD, JFET I/P, 3MHZ, 14SOIC; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:8V/¦S; SUPPLY VOLTAGE RANGE:3.5V TO 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING ROHS...
OP-AMP, 1.2MHZ, 0.5V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1.2MHZ; SLEW RATE:0.5V/µS; SUPPLY VOLTAGE RANGE:± 1.5V TO ± 16V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-55°C; OPERATING ROHS COMPLIANT:...
OP-AMP, 17MHZ, 25V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:17MHZ; SLEW RATE:25V/µS; SUPPLY VOLTAGE RANGE:1.8V TO 24V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATUREROHS COMPLIANT: YES. FREE...
OP-AMP, 4.5MHZ, 2.5V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:4.5MHZ; SLEW RATE:2.5V/¦S; SUPPLY VOLTAGE RANGE:2.7V TO 12V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE...
OP-AMP, 6000UV OFFSET-MAX, 15MHZ BAND WIDTH, MBCY8. FREE 2 YEAR RADWELL WARRANTY
OP-AMP, DUAL, 1.4MHZ, 1.1V/US, DIP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.4MHZ; SLEW RATE:1.1V/µS; SUPPLY VOLTAGE RANGE:4.75V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES.
OP-AMP, DUAL, 1.4MHZ, 1.1V/US, DIP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.4MHZ; SLEW RATE:1.1V/µS; SUPPLY VOLTAGE RANGE:4.75V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT: YES.
OP-AMP, DUAL, 100KHZ, 0.035V/US, DIP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:100KHZ; SLEW RATE:35V/MS; SUPPLY VOLTAGE RANGE:4.5V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES.
OP-AMP, DUAL, 50KHZ, 0.028V/US, DIP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:50KHZ; SLEW RATE:28V/MS; SUPPLY VOLTAGE RANGE:3V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES.
OP-AMP, J-FET, AMPLIFIER, QUAD, 1MHZ, 1V/US, 14-PDIP, 4 AMPLIFIERS / CIRCUITS, SUPPLY VOLTAGE: 6V ~ 36V, 14 PINS, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
OP-AMP, QUAD, 1MHZ, 0.5V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:0.5V/¦S; SUPPLY VOLTAGE RANGE:¦ 4V TO ¦ 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-25¦C; OPERATING ROHS...
OP-AMP, QUAD, 50KHZ, 0.028V/US, DIP-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:50KHZ; SLEW RATE:0.028V/¦S; SUPPLY VOLTAGE RANGE:3V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES.
OP-AMP, SINGLE, 1.3MHZ, 1.5V/US, DIP-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:1.3MHZ; SLEW RATE:1.5V/µS; SUPPLY VOLTAGE RANGE:4.5V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES.
OP-AMP, WIDEBAND, 4MHZ, 13V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:4MHZ; SLEW RATE:13V/¦S; SUPPLY VOLTAGE RANGE:10V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING ROHS COMPLIANT: YES.
OPAMP, 1MHZ, 0 TO 70DEGC; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER 0.5V MAX18V. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER CHIP, 10 MV, 50 PA, 4 MHZ, 3.6 MA, 10 OHMS, 50 HZ, WIDE BANDWITH, DUAL JFET, 8 PINS, NON-ROHS & NON-GREEN. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER HIGH INPUT IMPEDANCE. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 15000UV OFFSET-MAX, BIPOLAR, MBCY12. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 2000UV OFFSET-MAX, 0.2MHZ BAND WIDTH, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 2000UV OFFSET-MAX, BIPOLAR, CAN, 8 PIN, MBCY8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 725UV OFFSET-MAX, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 7500UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1.4MHZ, 1.1V/US, SOIC-14, NO. OF AMPLIFIERS:4 AMPLIFIER, BANDWIDTH:1.4MHZ, SLEW RATE:1.1V/ S, SUPPLY VOLTAGE RANGE:5V TO 15.5V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:14PINS, OPERATING TEMPERATURE MIN:0 C, ROHS COMPLIANT:...
OPERATIONAL AMPLIFIER, 100 KHZ, 2, 35 V/MS, 4.5V TO 15.5V, DIP, 8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 7000UV OFFSET-MAX, BIPOLAR, GREEN, PLASTIC, TSSOP-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 9000UV, OFFSET-MAX, PDIP8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 3600V/US, SOIC-8, NO. OF AMPLIFIERS:1 AMPLIFIER, BANDWIDTH:100MHZ, SLEW RATE:3600V/ S, SUPPLY VOLTAGE RANGE:5.5V TO 34V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:8PINS, OPERATING TEMPERATURE MIN:-40 C, ROHS COMPLIANT: YES.
OPERATIONAL AMPLIFIER, 4 AMPLIFIER, 500 KHZ, 0.2 V/S, 3V TO 32V, SOP, 14 PINS. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 10000UV OFFSET-MAX, BIPOLAR, SOP-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 3000UV OFFSET-MAX, BIPOLAR, CDIP14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 3500UV OFFSET-MAX, BIPOLAR, PLASTIC, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 350UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, BIPOLAR, CDIP-1. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 7000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 7000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 9000UV OFFSET-MAX, BIPOLAR, SOP-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4-CHANNEL, GAIN BANDWIDTH: 1.2 MHZ, SLEW RATE: 500 MV/US, SUPPLY VOLTAGE: 3-32 V, CASE: CDIP-14, INPUT TYPE: RAIL-TO-RAIL. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 45MHZ, 4 CHANNEL, 200V, 20MA, PDIP-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 8 PIN, TO-99. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, DUAL IC, 1 MHZ, 0.5 V/US, TO -99-8, BANDWIDTH: 1 MHZ, SLEW RATE: 0.5 V/ S, SUPPLY VOLTAGE RANGE: 3 V TO 32 V, AMPLIFIER CASE STYLE: TO-99,...
OPERATIONAL AMPLIFIER, DUAL, 1.5 MHZ, 2 CIRCUITS, 1.3V/S, 3V TO 15.5V, SOIC, 8 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, DUAL, 130 MHZ, 2, 135 V/ S, 2.7V TO 12.8V, SOIC, 8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, DUAL, 700 KHZ, 2, 0.3 V/ S, 1.5V TO 13V, TSSOP, 8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, DUAL, CMOS, NO. OF AMPLIFIERS: 2 AMPLIFIER, BANDWIDTH:1.5MHZ, SLEW RATE:1.3V/S, SUPPLY VOLTAGE RANGE:3V TO 15.5V, AMPLIFIER CASE STYLE:DIP, NO. OF PINS: 8 PINS, OPERATING TEMPERATURE MIN:-40C, ROHS COMPLIANT:...
OPERATIONAL AMPLIFIER, DUAL, TRANSCONDUCTANCE, LM13700 SERIES, 2 MHZ, 50 V/US. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, OP AMP, LP BIPOLAR 100DB, 1.1MHZ, TSSOP-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, OP AMPS, SUPPLY SPAN: 2.7- 5.5 V, INPUT OFFSET: 1.7 MV, OUTPUT CHANNEL: 160 MA, INPUT BIAS 15 NA, GAIN BANDWIDTH PRODUCT: 1 MHZ, SLEW RATE: 1V/µS, 14...
OPERATIONAL AMPLIFIER, QUAD, 1.2 MHZ, 4, 0.5 V/ S, 1.5V TO 16V, TSSOP 14, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, QUAD, 1.4 MHZ, 4, 1.5 V/ S, 2V TO 15.5V, SOIC, 14 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, QUAD, 1.5 MHZ, 4, 1.3 V/ S, 2.5V TO 15.5V, SOIC, 14 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, QUAD, 10 MHZ, 4, 14 V/ S, 1.8V TO 24V, SOIC, 14 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, QUAD, 130 MHZ, 4, 135 V/ S, 2.7V TO 12.8V, SOIC, 14 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, SINGLE, 15 MHZ, 1, 70 V/ S, 5V TO 20V, SOIC, 8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, SINGLE, 230 MHZ, 1, 1300 V/ S, 4.5V TO 33V, SOIC, 8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, SINGLE, 8PIN SO, 3MA, 250MHZ-3DB BANDWIDTH,. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, SMD, SOIC, 14 PIN, 4 CHANNEL, 32 V, 1.2 MHZ, 45 NA. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIERS - OP AMPS DUAL OP AMP SSOP-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIERS - OP AMPS QUAD . FREE 2 YEAR RADWELL WARRANTY
PAGING HORN, ANALOG, SELF AMPLIFIED, 5 WATT, 24 VDC, ONE WAY, CLAMP MOUNTING. FREE 2 YEAR RADWELL WARRANTY
PCB ASSEMBLY - PC6000, ZONE AMPLIFIER, 15W,. FREE 2 YEAR RADWELL WARRANTY
PHILLIPS, ECG-834, ECG834, IC CHIP, PRECISION, COMPARATOR, QUAD 1.3,. FREE 2 YEAR RADWELL WARRANTY
PHILLIPS,ECG,ECG904, IC CHIP HIGH SPEED VOLTAGE COMPARATOR. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC AMPLIFIER LOGIC MODULE .250AMP 15VDC. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, AMPLIFIER, 24VAC. FREE 2 YEAR RADWELL WARRANTY
PLENUM MIXER/AMPLIFIER, 45 WATT, 20 HZ TO 20 KHZ, INPUT 1: RCA STEREO, INPUT 2: 3.5MM STEREO, SPEAKER OUTPUT: STEREO OR MONO BRIDGEABLE. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN PROPORTIONAL AMPLIFIER, FOR PROPOTIONAL VALVES, WITHOUT ELECTRICAL FEEDBACK, 1 OUTPUT STAGE, 2.5 AMP SOLENOID, VT-SSPA1-508-2X/V0/0 . FREE 2 YEAR RADWELL WARRANTY
POWER AMPLIFIER MODULE 15W 20V 8OHM 10PIN. FREE 2 YEAR RADWELL WARRANTY
POWER OPERATIONAL AMPLIFIER, 1.0 AMP. FREE 2 YEAR RADWELL WARRANTY
POWER THERMISTOR, DUAL-CHANNEL, LOW-POWER, LOW-NOISE, HIGH-SPEED, LOW-DISTORTION, LOW-OFFSET, LOW-INPUT BIAS CURRENT OPERATIONAL AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
PRE-AMPLIFIER, MODULE. FREE 2 YEAR RADWELL WARRANTY
PRECISION COMPARATOR, DUAL, 0.12 US, SOI; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
PRECISION COMPARATOR, DUAL, 1.3 US, DIP-8; COMPARATOR TYPE:PRECISION; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:1.3S; SUPPLY VOLTAGE RANGE: 1V TO 18V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:8PINS; PRODUCT RANGE:-; MSL:- ROHS...
PRECISION OPERATIONAL AMPLIFIER, 5-24V SUPPLY VOLTAGE, 700KHZ GAIN BANDWIDTH, ±12V/±3V/±5V/±9V DUAL SUPPLY, 0.3V/US SLEW RATE, 100DB VOLTAGE GAIN, 2 CHANNEL, SOIC CASE STYLE, 8 PIN, -40/125°C OPERATING TEMP, SURFACE MOUNTED.
PRICE/EA (MIN PURCH= 2500) IC, OP-AMP, 3MHZ, 13V/ S, SOIC-14; OP AMP TYPE:HIGH SPEED; NO. OF AMPLIFIERS:4; BANDWIDTH:3MHZ; SLEW RATE:13V/ S; SUPPLY VO. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2880) - IC, OP-AMP, 1.2MHZ, 0.5V/ S, TSSOP-14; OP AMP TYPE:HIGH GAIN; NO. OF AMPLIFIERS:4; BANDWIDTH:1.2MHZ; SLEW RATE:0.5V/ S; S. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 600) - IC, OP-AMP, 1MHZ, SOIC-8; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:2; BANDWIDTH:1MHZ; SUPPLY VOLTAGE RANGE:1.5V TO 16V; AM. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 810) - IC, OP-AMP, 5.5MHZ, 1.9V/ S, TSSOP-14; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:4; BANDWIDTH:5.5MHZ; SLEW RATE:1.9V/ S; SU. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE LINEAR SENSOR, HALL EFFECT, 4 SIP, 4.5-5.5 V, 2-6.5 MA, 1.3 KHZ, THROUGH HOLE MOUNTING, -40 TO +85 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR AMPLIFIER, E2C-H SERIES, 1 DIGITAL OUTPUT, OPERATING MODE: NO OR NC (SELECTABLE), VISUAL POSITION INDICATOR: RED DETECTION/GREEN STABILITY, 2 AMPS, 250 VAC, 100-120 VAC SUPPLY VOLTAGE. FREE 2...
PROXIMITY SENSOR, PHOTOELECTRIC, BUILT-IN AMPLIFIER, DISTANCE SETTABLE, NPN OUTPUT, M12 CONNECTOR TYPE, LIGHT-ON, 4-WIRE, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH AMPLIFIER, AMPLIFIER UNIT, 10-30 VDC, 45 MA MAX, NPN OPEN COLLECTOR, PREWIRED, 2M 4 CONDUCTOR CABLE, DIN RAIL MOUNTING, LED INDICATORS, IP40. FREE 2 YEAR RADWELL WARRANTY
RCA HIGH RELIABILITY VIDEO AMPLIFIER 10 PIN CAN . FREE 2 YEAR RADWELL WARRANTY
REGULATOR, LINEAR VOLTAGE, POSITIVE, FIXED, 1 OUTPUT, 50MA, 8-SOP-EP. FREE 2 YEAR RADWELL WARRANTY
RF/IF AMPLIFIER, OPERATES DC TO 120MHZ, RF AND IF LINEAR AMPLFLIER BOTH DIFFERENTIAL AND CASCODE, 8 PIN TO-5 CAN. FREE 2 YEAR RADWELL WARRANTY
SAMPLE AND HOLD AMPLIFIER IC, 1 CHANNEL, 2 MHZ, 16 W, 1.5 US ACQUISITION TIME, SMD/SMT MOUNTING, 0 TO +75 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
SCANNER/AMPLIFIER CAOX .10-3IN RANGE LO 8-25VDC. FREE 2 YEAR RADWELL WARRANTY
SEMICONDUCTOR SINGLE OPERATIONAL AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
SENSOR AMPLIFIER UNIT, DIN RAIL MOUNT, 12-24 VDC,SCREW TERMINALS, SPAN & SHIFT ADJUSTMENTS. FREE 2 YEAR RADWELL WARRANTY
SENSOR AMPLIFIER, 0+10VDC INPUT, 4-20MA OUTPUT, SUPPLY: 90-270VAC, 50-60HZ, 3 PORT, 35MM DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
SENSOR AMPLIFIER, 0-40V, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
SENSOR AMPLIFIER, 10-30VDC, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
SEPARATION AMPLIFIER, 24 VAC/DC, 3-WAY SEPARATION, 4-20 MA INPUT, 0-10 V OUTPUT, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER 150V. FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER 50W 1.4AMP 115VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER,ANALOG DRIVE, BRUSHLESS,INPUT: 30-120 VAC, 1 PHASE, 30 AMP OUTPUT, SUGGESTED REPLACEMENT FOR BE25A20/H. FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
SOIC 14 4.4 MM WIDE HIGH PERFORMANCE QUAD OPERATIONAL AMP. FREE 2 YEAR RADWELL WARRANTY
SPEAKER AMPLIFIER, .03 AMP, 120 VAC, 60 HZ, BUILT-IN GAIN CONTROL, ADJUSTABLE BETWEEN 64 DBA TO 88 DBA @ 10' (74 DBA TO 98 DBA @ 1M). FREE 2 YEAR...
SPEAKER AMPLIFIER, 120 VAC, 50/60 HZ, 0.46 AMP. FREE 2 YEAR RADWELL WARRANTY
SPINDLE DRIVE, SERVO AMP, SPINDLE AMPLIFIER MODULE AISP5.5-B (LEVEL-UP / 30I-B / 0I-F ONLY), SPINDLE DRIVE MODEL AISP-5.5-B, CNC. FREE 2 YEAR RADWELL WARRANTY
SPINDLE DRIVE, SPINDLE AMP, SPINDLE AMPLIFIER MODULE AISP-30HV/ TYPE B2, ALPHA I SPINDLE DRIVE MODEL AISP- 30HV, CNC. FREE 2 YEAR RADWELL WARRANTY
SPINDLE DRIVE, SPINDLE AMP, SPINDLE AMPLIFIER MODULE SPM-11I, ALPHA I SPINDLE DRIVE MODEL SPM-11I, SEPARATE FAN. FREE 2 YEAR RADWELL WARRANTY
ST MICRO Integrated Circuits L165V
SWITCH AMPLIFIER, 1 CHANNEL, ISOLATED BARRIER, 24 VDC SUPPLY (POWER RAIL), DRY CONTACT OR NAMUR INPUTS, RELAY CONTACT OUTPUT, REVERSIBLE MODE OF OPERATION, UP TO SIL 2, (203351). FREE 2...
SWITCH AMPLIFIER, 1-CHANNEL ISOLATED BARRIER, 24 VDC SUPPLY (POWER RAIL), INPUT FOR APPROVED DRY CONTACTS OR SN/S1N SENSORS. FREE 2 YEAR RADWELL WARRANTY
SWITCH AMPLIFIER, 2-CHANNEL ISOLATED BARRIER, 24 VDC SUPPLY, DIGITAL INPUT SIGNAL TYPE, 1X INPUT, 2X OUTPUTS, (181284). FREE 2 YEAR RADWELL WARRANTY
SWITCH AMPLIFIER, 4-CHANNEL ISOLATED BARRIER, DRY CONTACT OR NAMUR, DIGITAL INPUT, 4 RELAY OUTPUTS, 20.4-30 VDC (24 VDC) SUPPLY, IP20, (121451). FREE 2 YEAR RADWELL WARRANTY
SWITCH AMPLIFIER, K-SYSTEM BINARY. FREE 2 YEAR RADWELL WARRANTY
SWITCH AMPLIFIER, W/ LED SIGNAL INDICATION, PASSIVE TRANSISTOR OUTPUT, LINE FAULT DETECTION, NON POLARIZED, ISOLATED BARRIER, DRY CONTACT, REMOVABLE TERMINAL, IP20 CONNECTION, 1 CHANNEL, 24 VDC, (181002). FREE 2 YEAR...
TEMPERATURE SENSOR, DIN RAIL MOUNT, PNP, AMPLIFIER, MULTI-FUNCTION, LED INDICATION, 2 CHANNEL, 12- 24 VDC, 4-20 MA, 10-55 HZ. FREE 2 YEAR RADWELL WARRANTY
TEXAS INSTRUMENTS SEMI Integrated Circuits LH0002CH
TRANSISTOR ARRAY, 7 CHANNEL, HIGH POWER, COMMON COLLECTOR, 100MA, 16 PIN DIP. FREE 2 YEAR RADWELL WARRANTY
VALCOM Audio Visual V-1030C
VGA DISTRIBUTION AMPLIFIER, W/ ATTACHED 4IN CABLE, UNIVERSAL POWER SUPPLY, 270MHZ. FREE 2 YEAR RADWELL WARRANTY
VICKERS AMPLIFIER CARD, CONTROL BOARD , , POWER AMPLIFIER MODULE, FOR PROPORTIONAL CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY
VIDEO AMPLIFIER, 3 CHANNEL, TO-220-11 PACKAGE, 22MA, 42MHZ. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE COMPARATOR IC, NO. OF PINS:14, DUAL SUPPLY VOLTAGE MAX (V):16V, DUAL SUPPLY VOLTAGE MIN (V):1.5V, LEADED PROCESS COMPATIBLE:NO, PACKAGE/CASE:SOIC-14 , PEAK REFLOW COMPATIBLE (260 C):NO, SINGLE SUPPLY VOLTAGE MIN...

Next >>