Radwell International Datasheets for Distribution Transformers

Distribution transformers are pole-type transformers that supply relatively small amounts of power to residences. They are used at the end of an electrical utility’s delivery system.
Distribution Transformers: Learn more

Product Name Notes
DISCONTINUED BY MANUFACTURER, DRY TRANSFORMER, DISTRIBUTION TYPE, THREE PHASE, 30 KVA, 60HZ, CLASS AA, 480 DELTA H.V., 42-6115 FRAME, 208Y/120 L.V. . FREE 2 YEAR RADWELL WARRANTY
DISTRIBUTION TRANSFORMER 120 X 240 PRIMARY VOLTS 120/240 SECONDARY VOLTS - FOUR WINDINGS SINGLE PHASE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISTRIBUTION TRANSFORMER 240 X 480 PRIMARY VOLTS 120/240 SECONDARY VOLTS - FOUR WINDINGS, SINGLE PHASE, 37.5KVA, MAX TEMPERATURE RISE 150C. FREE 2 YEAR RADWELL WARRANTY
DISTRIBUTION TRANSFORMER 277 PRIMARY VOLTS 120/240 SECONDARY VOLTS - THREE WINDINGSSINGLE PHASE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISTRIBUTION TRANSFORMER 480 DELTA PRIMARY VOLTS 240 DELTA/120 TAP SECONDARY VOLTS MAY BE USED ON A 4 WIRE 480Y/277 VOLT SUPPLY THREE PHASE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY...
DISTRIBUTION TRANSFORMER, 120 X 240 PRIMARY VOLTS, 120/240 SECONDARY VOLTS, FOUR WINDINGS, SINGLE PHASE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISTRIBUTION TRANSFORMER, 240 X 480 VAC PRIMARY VOLTS, 120/240 VAC SECONDARY VOLTS, FOUR WINDINGS, 1-PHASE, 60 HZ, 10KVA. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE TRANSFORMER, TYPE QB SERIES, DISTRIBUTION TYPE, 6000 VOLT-AMPS VA RATING, 133V PRIMARY VOLTAGE, 120V SECONDARY VOLTAGE, 2.0 KVA, 50/60 HZ, 1 PHASE, WALL MOUNT, SCREW TERMINALS, NEMA 3R,...
TRANSFORMER, DRY-TYPE DISTRIBUTION,600V PRIMARY, 1 PHASE, 3 KVA,ENCLOSURE HXWXD:15.00X15.00X15 .00 IN. . FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, HPS FORTRESS SERIES, 240/480 VAC, 1000 VOLT AMP, ENCLOSED, DISTRIBUTION TYPE, WALL MOUNT, 176°F MAX TEMP, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, POWER DISTRIBUTION TRANSFORMER, ENCLOSED, DRY TYPE, 1 KVA, SINGLE PHASE, PRIMARY, 120/208/240/277 VAC, SECONDARY, 120/240 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
ULTRAMAX® HPS DISTRIBUTOR BALLAST REPLACEMENT KIT, QUAD, MAGNETI, 86587. FREE 2 YEAR RADWELL WARRANTY