STMicroelectronics, Inc. 800V 3A TO-220 MOSFET Transistor STP4NK80Z

Description
800V 3A N-CH MOSFET TO-220 3.5R RdsOn Product overview: STP4NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4NK80Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800V 3A N-CH MOSFET TO-220 3.5R RdsOn Product overview: STP4NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4NK80Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 3A TO-220 MOSFET Transistor
278-STP4NK80Z
800V 3A TO-220 MOSFET Transistor 278-STP4NK80Z
800V 3A N-CH MOSFET TO-220 3.5R RdsOn Product overview: STP4NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4NK80Z can be used for catalog matching and distributor lookup.

800V 3A N-CH MOSFET TO-220 3.5R RdsOn Product overview: STP4NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4NK80Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP4NK80Z - 026266-STP4NK80Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP4NK80Z
026266-STP4NK80Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP4NK80Z 026266-STP4NK80Z
Manufacturer: STMicroelectronics Win Source Part Number: 026266-STP4NK80Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Family Name: STP4NK80 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 22.5nC @ 10V Max Input Capacitance: 575pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 1.5A, 10V Alternative Parts (Cross-Reference): TSM3N80CZ C0; TSM3N80CZ C0G; FQP6N80C_NL; Introduction Date: February 01, 2003 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 026266-STP4NK80Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Family Name: STP4NK80
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 22.5nC @ 10V
Max Input Capacitance: 575pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 1.5A, 10V
Alternative Parts (Cross-Reference): TSM3N80CZ C0; TSM3N80CZ C0G; FQP6N80C_NL;
Introduction Date: February 01, 2003
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 4857692 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857692
MOSFETs 4857692
MOSFET N-Channel 800V 3A TO220

MOSFET N-Channel 800V 3A TO220

Supplier's Site
MOSFETs - 4857692P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857692P
MOSFETs 4857692P
MOSFET N-Channel 800V 3A TO220

MOSFET N-Channel 800V 3A TO220

Supplier's Site
MOSFETs - 1686107 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686107
MOSFETs 1686107
MOSFET N-Channel 800V 3A TO220

MOSFET N-Channel 800V 3A TO220

Supplier's Site
Single FETs, MOSFETs - 497-3192-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3192-5-ND
Single FETs, MOSFETs 497-3192-5-ND
N-Channel 800V 3A (Tc) 80W (Tc) Through Hole TO-220

N-Channel 800V 3A (Tc) 80W (Tc) Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800 Volt 3.0 A Zener SuperMESH

MOSFET N-Ch 800 Volt 3.0 A Zener SuperMESH

Buy Now Datasheet
Transistor - 16463311 - Radwell International
Willingboro, NJ, United States
Transistor
16463311
Transistor 16463311
TRANSISTOR, N CHANNEL, MOSFET, 800V, 3A, TO-220. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, N CHANNEL, MOSFET, 800V, 3A, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP4NK80Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP4NK80Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP4NK80Z
MOSFET N-CH 800V 3A TO220AB

MOSFET N-CH 800V 3A TO220AB

Supplier's Site
Single FETs, MOSFETs - STP4NK80Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP4NK80Z
Single FETs, MOSFETs STP4NK80Z
MOSFET N-CH 800V 3A TO220AB

MOSFET N-CH 800V 3A TO220AB

Supplier's Site
N Channel Mosfet, 800V, 3A, To-220; Channel Type Stmicroelectronics - 89K1622 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 800V, 3A, To-220; Channel Type Stmicroelectronics
89K1622
N Channel Mosfet, 800V, 3A, To-220; Channel Type Stmicroelectronics 89K1622
N CHANNEL MOSFET, 800V, 3A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 800V, 3A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP4NK80Z 026266-STP4NK80Z 4857692 4857692P 497-3192-5-ND STP4NK80Z 16463311 STP4NK80Z STP4NK80Z 89K1622
Product Name 800V 3A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP4NK80Z MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 800V, 3A, To-220; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 80000 milliwatts 80000 milliwatts 80000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 800 volts 800 volts
Package Type TO-220; SOT3; TO-220AB TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data