onsemi Single Bipolar Transistors TIP33CG

Description
Bipolar (BJT) Transistor NPN 100V 10A 3MHz 80W Through Hole TO-247-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 10A 3MHz 80W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP33CGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP33CGOS-ND
Single Bipolar Transistors TIP33CGOS-ND
Bipolar (BJT) Transistor NPN 100V 10A 3MHz 80W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN 100V 10A 3MHz 80W Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP33CG - 1107283-TIP33CG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP33CG
1107283-TIP33CG
TRANSISTORS - Transistors (BJT) - Single - TIP33CG 1107283-TIP33CG
Manufacturer: ON Semiconductor Win Source Part Number: 1107283-TIP33CG Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 4V @ 2.5A, 10A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 20 @ 3A, 4V Maximum Power Dissipation: 80W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1107283-TIP33CG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 2.5A, 10A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 20 @ 3A, 4V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 10A 80W Bipolar Transistor
276-TIP33CG
100V 10A 80W Bipolar Transistor 276-TIP33CG
NPN Power Transistor 100V 10A 80W TO-247 BJT Product overview: TIP33CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, 80W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, 80W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP33CG can be used for catalog matching and distributor lookup.

NPN Power Transistor 100V 10A 80W TO-247 BJT Product overview: TIP33CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, 80W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, 80W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP33CG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Bipol, Npn, 100V, To-218-3; Transistor Polarity Onsemi - 82Y7307 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 100V, To-218-3; Transistor Polarity Onsemi
82Y7307
Transistor, Bipol, Npn, 100V, To-218-3; Transistor Polarity Onsemi 82Y7307
TRANSISTOR, BIPOL, NPN, 100V, TO-218-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:3MHz; Power Dissipation Pd:80W; DC Collector Current:10A; DC Current Gain hFE:20hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 100V, TO-218-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:3MHz; Power Dissipation Pd:80W; DC Collector Current:10A; DC Current Gain hFE:20hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP33CG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP33CG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP33CG
TRANS NPN 100V 10A TO247-3

TRANS NPN 100V 10A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP33CG
Bipolar Transistors - BJT TIP33CG
Bipolar Transistors - BJT 10A 100V 80W NPN

Bipolar Transistors - BJT 10A 100V 80W NPN

Buy Now Datasheet
Transistor - 18730805 - Radwell International
Willingboro, NJ, United States
Transistor
18730805
Transistor 18730805
TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V; TRANSITION FREQUENCY FT:3MHZ; POWER DISSIPATION PD:80W; DC COLLECTOR CURRENT:10A; DC CURRENT GAIN HFE:20HFE; NO. OF PINS:3PINS; OPERATING TEMPERATURE MAX:150¦C; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V; TRANSITION FREQUENCY FT:3MHZ; POWER DISSIPATION PD:80W; DC COLLECTOR CURRENT:10A; DC CURRENT GAIN HFE:20HFE; NO. OF PINS:3PINS; OPERATING TEMPERATURE MAX:150¦C; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number TIP33CGOS-ND 1107283-TIP33CG 276-TIP33CG 82Y7307 TIP33CG TIP33CG 18730805
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP33CG 100V 10A 80W Bipolar Transistor Transistor, Bipol, Npn, 100V, To-218-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor
Polarity NPN NPN; NPN NPN NPN
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-3
IC(max) 10000 milliamps 10000 milliamps
VCEO 100 volts 100 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data