Radwell International Datasheets for Video Cameras

Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more

Product Name Notes
(1046912) IVC3D 100 WITH A PLASTIC LENS FOR THE FOOD AND BEVERAGE INDUSTR,IVC-3D51112, IVC-3D51112 INDUST. FREE 2 YEAR RADWELL WARRANTY
(6060396), PICO CAM, 2D VISION, CMOS MONOCHROME SENSOR, OPTICAL, 12 BIT, 19 FPS, 60 MB MEMORY. FREE 2 YEAR RADWELL WARRANTY
1080P BULLET IP CAMERA, 3.6MM LENS, IR, 1 AMP, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
2 MP MEGADOME2 WITH POE HEATER. FREE 2 YEAR RADWELL WARRANTY
2/3" MONOCHROME PROGRESSIVE SCAN 5 MEGAPIXEL CAMERA W/ CAMERA LINK OUTPUT, 15 FPS, POCL. FREE 2 YEAR RADWELL WARRANTY
ALIBI SECURITY Security ALI-TS3012R
AMCREST Security IP2M-841EB
AREA SCAN CAMERA, C-MOUNT, IMX265 SENSOR, 36 FPS FRAME RATE, 3 MP RESOLUTION, GIGE INTERFACE, 1/1.8 INCH SENSOR FORMAT. FREE 2 YEAR RADWELL WARRANTY
AREA SCAN CAMERA, GIGE INTERFACE, 12.2 MP RESOLUTION, 8 FPS FRAME RATE, IMX226 SENSOR, C-MOUNT. FREE 2 YEAR RADWELL WARRANTY
ARIEL FULL HD (1080P) MINI-DOME CAMERA. FREE 2 YEAR RADWELL WARRANTY
ATM CAMERA, SECURITY, WIDE DYNAMIC RANGE, 4.2 WATT, 24 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
AXIS M1114; HDTV CAMERA WITH VARIFOCAL 2.8-8 MM DC-IRIS LENS. MULTIPLE, INDIVIDUALLY CONFIGURABLE H.. FREE 2 YEAR RADWELL WARRANTY
BOSCH CAMERA FLEXIDOME-DN, DAY/NIGHT NTSC, 540TVL, 12VDC/24VAC 60HZ, W/3-9MM F1.4 VARIFOCAL, WHITE. FREE 2 YEAR RADWELL WARRANTY
BOX CAMERA, 24V INPUT, 250MA/POE 48VDC 110MA, 48V=110MA. FREE 2 YEAR RADWELL WARRANTY
BREAKOUT CABLE, 5000 SERIES, IN-SIGHT STANDARD. RS-232 SERIAL COMMUNICATIONS, 8 POLES, M12 CONNECTION, 5 METER CABLE (15'). FREE 2 YEAR RADWELL WARRANTY
BREAKOUT CABLE, M 12 X 12, 5.0 M STRAIGHT, STRAIGHT FLYING GENERAL, 24VDC POWER SUPPLY, RATED CURRENT 2A, 12-PIN. FREE 2 YEAR RADWELL WARRANTY
BULLET CAMERA, IR TRUE DAY/NIGHT, IP66 RATING, SERIES 1080P, WEATHER-PROOF, 3.6MM FIXED LENS, 12 V DC, POE IEEE 802.3AF, TYPE 1, CLASS 2, 6 W MAXIMUM, HUMIDITY LESS THAT OR...
BULLET CAMERA, SYSTEM HD-TVI 1080P, 12VDC, 2.8MM LENS, 2MP@ 30FPS, JUNCTION BOX INCLUDED. FREE 2 YEAR RADWELL WARRANTY
BULLET SECURITY CAMERA, 12 VDC/10 PERCENT, 150 FT IN AMBIENT LIGHTING, 100 FT IN TOTAL DARKNESS, 200 MA, 53 DB S/N RATIO, INTERNAL SYNC SYSTEM. FREE 2 YEAR RADWELL WARRANTY...
CABLE 37PIN 6FT SERIES 800. FREE 2 YEAR RADWELL WARRANTY
CABLE 4PIN CONNECTOR 12FT. FREE 2 YEAR RADWELL WARRANTY
CABLE 4PIN CONNECTOR 6FT FOR SERIES 800 RINGLIGHT. FREE 2 YEAR RADWELL WARRANTY
CABLE 4PIN CONNECTOR 6FT. FREE 2 YEAR RADWELL WARRANTY
CABLE CAMERA INTERFACE 2X W/O STROBE 2M. FREE 2 YEAR RADWELL WARRANTY
CABLE FOR CAMERA 5M. FREE 2 YEAR RADWELL WARRANTY
CABLE POWER EXTENSION 24VDC 5METER. FREE 2 YEAR RADWELL WARRANTY
CABLE, CAMERA LINK, HIGH FLEX, THUMBSCREW LOCKING, 5 MILLION FLEX CYCLES, CAMERA LINK CERTIFIED, 360 DEGREE SHIELDING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CABLE, FOR CAMERA, 5M LENGTH. FREE 2 YEAR RADWELL WARRANTY
CABLE, LED ILLUMINATION, 2-PIN MALE AND FEMALE CONNECTIONS, 5 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
CAMCLOSURE CAMERA / MINI DOME, ICS090 SERIES, COLOR / HIGH RESOLUTION, AUDIO / VIDEO APPARATUS 91KK, 3.6 MM LENS, 3 W, 12-24 VDC, 60 HZ, INDOOR, SMOKED LOWER DOME, WHITE...
CAMCLOSURE WEDGE HIGH RES COL NTSC 3–9MM VF AI. FREE 2 YEAR RADWELL WARRANTY
CAMERA / MEGAPIXEL, IP64, MONOCHROME CMOS, 16 X SPEED, 7/16 HIGH-SPEED READING USING SQUARE-PIXEL, DIGITAL SERIAL TRANSFER, 0.31 MEGAPIXEL MODE: 640 (H) 480 (V), 0.24 MEGAPIXEL MODE: 512 (H) 480...
CAMERA / REALSENSE DEPTH, MODEL# J72476-100, STEREO VISION TO CALCULATE DEPTH, USB-POWERED, CONSISTS OF A PAIR OF DEPTH SENSORS, RGB SENSOR / INFRARED PROJECTOR. FREE 2 YEAR RADWELL WARRANTY
CAMERA 8MM LENS. FREE 2 YEAR RADWELL WARRANTY
CAMERA CABLE 10M FOR YB. FREE 2 YEAR RADWELL WARRANTY
CAMERA CABLE 6.6FT. FREE 2 YEAR RADWELL WARRANTY
CAMERA CABLE, VISION SYSTEM, 5 M LENGTH, FOR HIGH-SPEED CAMERA. FREE 2 YEAR RADWELL WARRANTY
CAMERA CABLE,MDR MALE 26PIN TO MDR FEMALE ,MOLDED BACKSHELL W/THUMBSCREWS/STANDO FF,3FT CABLE. FREE 2 YEAR RADWELL WARRANTY
CAMERA CCD 1/2INCH IT LOW RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
CAMERA CCD DS2 MONOCHROME. FREE 2 YEAR RADWELL WARRANTY
CAMERA CCD VISION CONTROLLER 12VDC 3.2W. FREE 2 YEAR RADWELL WARRANTY
CAMERA CONTROL UNIT. FREE 2 YEAR RADWELL WARRANTY
CAMERA DIGITAL CCD LINE SCAN 1024 X 1 RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
CAMERA DIGITAL DAY/NIGHT, 2A, 5VDC . FREE 2 YEAR RADWELL WARRANTY
CAMERA FLEXIDOME-VF, 540TVL, 12VDC, 24VAC, 60HZ, W/4-9MM F1.6 VARIFOCAL, WHITE. FREE 2 YEAR RADWELL WARRANTY
CAMERA HOUSING, SUN SHIELD, FOR EH1512 SERIES ENCLOSURES ONLY. FREE 2 YEAR RADWELL WARRANTY
CAMERA PROGRESSIVE SCAN. FREE 2 YEAR RADWELL WARRANTY
CAMERA, 1/4-INCH TYPE, 30 FPS, MAX IMAGE SIZE 640X480. FREE 2 YEAR RADWELL WARRANTY
CAMERA, 360 MULTI-SENSOR, FIXED, 2.8-6MM FOCAL LENGTH, 8MP, IP67. FREE 2 YEAR RADWELL WARRANTY
CAMERA, ACE FAMILY, ROLLING SHUTTER, MONOCHROME, PROGRESSIVE SCAN CMOS, ON SEMI MT9P031, 2.00 MEGA PIXEL / 12 BIT, 25.00 FPS, C-MOUNT, GIGE / POE, RJ45 WITH SCREW LOCKS, POWER SUPPLY...
CAMERA, ANALOG, TRUE DAY/NIGHT, VR, DISCOVER, INDOOR/OUTDOOR, WHITE/COLOR, 540TVL, NTSC, 9-22 MM, AI, CLEAR, 24 VAC / 12 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
CAMERA, BACKUP KIT WITH EXTENSION CABLE, 110 DEGREE VIEW, 65 FEET. FREE 2 YEAR RADWELL WARRANTY
CAMERA, CCD TYPE, 24 BIT PIXEL DEPTH RGB. FREE 2 YEAR RADWELL WARRANTY
CAMERA, CCTV, 24V, 60HZ, 2.1WATT. FREE 2 YEAR RADWELL WARRANTY
CAMERA, CCTV, HIGH-RESOLUTION, COLOR, W/ D.S.P. AND Z16 POWER ZOOM, NTSC, 9VDC. FREE 2 YEAR RADWELL WARRANTY
CAMERA, COLOR CMOS, 16X SPEED, 2 MEGAPIXEL, ENVIRONMENT-RESISTAN T, PROGRESSIVE SCANNING SYSTEM, DIGITAL SERIAL TRANSFER, C-MOUNT. FREE 2 YEAR RADWELL WARRANTY
CAMERA, COLOR, CCTV, 24 VAC, 12 VDC, 60 HZ, 4.3 W, CS LENS MOUNT, SCANNING 525 LINES/60 FIELDS/30 FRAMES. FREE 2 YEAR RADWELL WARRANTY
CAMERA, CORNER WEDGE, OUTDOOR, 1080P, 2.1 MM LENS, 24 VAC TO 12 VDC CONVERTER. FREE 2 YEAR RADWELL WARRANTY
CAMERA, DIGITAL COLOR, 1/3 IN CCD CAPTURE ELEMENT. FREE 2 YEAR RADWELL WARRANTY
CAMERA, E198, GIG-E, 2448 X 2048, 20 FPS, GRAYSCALE, 2/3“ CMOS, E100 SERIES. FREE 2 YEAR RADWELL WARRANTY
CAMERA, EAGLE EYE III, 1080P, 72 DEGREE WIDE VIEWING, 12X ZOOM, 180 DEGREE PANNING RADIUS. FREE 2 YEAR RADWELL WARRANTY
CAMERA, GIGE, UEYE, CP, EV76C570 CMOS COLOR SENSOR, 1600 X 1200 PIXEL, GLOBAL SHUTTER, TRIGGER-INOUT, FLASH OUT-PUT, 2 GPIOS, 8-PIN HIROSE HR25, I/O CONNECTOR, RJ45 ETHERNET, C- MOUNT, HQ-IR-FILTER. FREE...
CAMERA, HYBRID PTZ 340 DEGREE D/N WIDE D HPOE, 28X HD D/N IPELA HYBRID IP PTZ CAMERA. FREE 2 YEAR RADWELL WARRANTY
CAMERA, MAKO, PROGRESSIVE SCAN CMOS, 1/2.5 INCH SENSOR FORMAT, 2592 X 1944 PIXEL, 14.00 FPS, C MOUNT, CONNECTOR / GIGE / RJ45 WITH SCREW LOCKS, THIS ITEM REQUIRES ACCESSORIES FOR...
CAMERA, MINI DOME ILLUSTRA 400, 0 - 60 FEET INFRARED DISTANCE, VARIFOCAL LENS, WHITE. FREE 2 YEAR RADWELL WARRANTY
CAMERA, MINI-DOME. FREE 2 YEAR RADWELL WARRANTY
CAMERA, MULTI-CODEC, PTZ, DAY/NIGHT NETWORK DOME CAMERA, WITH 26X OPTICAL ZOOM LENS, JPEG/MPEG4/H.264 COMPRESSION SELECTABLE. FREE 2 YEAR RADWELL WARRANTY
CAMERA, PROGRESSIVE SCAN, XGA RESOLUTION, 10.5/15 VDC, 2 W, 56 DB , 800 TV LINES, 1/100 TO 1/20000 SECONDS, BLACK AND WHITE VIDEO CAMERA MODULE. FREE 2 YEAR RADWELL WARRANTY...
CAMERA, RUGGEDIZED, MONOCHROME, FL8.0 MM. FREE 2 YEAR RADWELL WARRANTY
CAMERA, W/ DOME, 12-28 VAC, 60 HZ, 12-36 VDC, 250-350 MA, COLOR. FREE 2 YEAR RADWELL WARRANTY
CAMERA, WITH ON SEMICONDUCTOR PYTHON 1300 CMOS SENSOR, 1280 X 1024, 88 FRAMES PER SECOND, 1.3 MP RESOLUTION, 1/2 INCH, GLOBAL SHUTTER, MONO. FREE 2 YEAR RADWELL WARRANTY
CARRIAGE FUHRUNGSSCHIENE LANG. FREE 2 YEAR RADWELL WARRANTY
CCD CAMERA, 1/3 INCH MONOCHROME, 2-24 VAC, 12-30 VDC, 2.0 W. FREE 2 YEAR RADWELL WARRANTY
CCD CAMERA, DSL-5100, DIGITAL, 640X480, 62 IMAGE/SEC. FREE 2 YEAR RADWELL WARRANTY
CCD CAMERA, IN-SIGHT 4001, 16 MB, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CCD CAMERA, MINIATURE, HIGH RESOLUTION, DAY / NIGHT, 1/3 INCH WITH ON-CHIP MICRO LENS, LOW-NOISE DIGITAL SIGNAL PROCESSING, HIGH SENSITIVITY / 0.1 LUX @ F1.2 50 IRE, 650 TV LINES...
CCD CAMERA, SENTINEL MEGAPIXEL, OUTDOOR IP CAMERA,. FREE 2 YEAR RADWELL WARRANTY
CCD CONTROL UNIT 1AMP 12VDC. FREE 2 YEAR RADWELL WARRANTY
CCTV CAMERA, 25X OPTICAL ZOOM, HIGH SPEED PTZ. FREE 2 YEAR RADWELL WARRANTY
CIO MICRO,10 METERS,300V,YELLOW,5 PIN MALE CONNECTER. FREE 2 YEAR RADWELL WARRANTY
COAXIAL CABLE, VIDEO, TYPE IMAQ-BNC-1, TEST EQUIPMENT, BNC MALE PLUGS, ROHS COMPLIANT, 2 METER LENGTH, FOR USE WITH NI TEST EQUIPMENT. FREE 2 YEAR RADWELL WARRANTY
COGNEX Camera & Vision CCB-M12LTF-00
COLOR CCD GIGE CAMERA, 1024 X 1024. FREE 2 YEAR RADWELL WARRANTY
COMPACT USB2.0 CAMERA, UEYE, MONOCHROME, CM0S SENSOR, 640 X 480 RESOLUTION, ROLLING SHUTTER. FREE 2 YEAR RADWELL WARRANTY
COVERT DOOR FRAME COLOR CAMERA, 35", 600/700 TVL DAY/NIGHT. FREE 2 YEAR RADWELL WARRANTY
D4F INDOOR IP CAMERA, 3.3-12MM LENS, 12V-48V DC/24V AC. FREE 2 YEAR RADWELL WARRANTY
DASH CAMERA, 1080P X 720P,170 DEGREE WIDE ANGLE, PARKING MONITOR, G-SENSOR. FREE 2 YEAR RADWELL WARRANTY
DATA PROJECTOR, OSRAM PVIP BULB, . FREE 2 YEAR RADWELL WARRANTY
DAY/NIGHT BULLET CAMERA, 1280X960, 12VDC; IMAGE SENSOR SIZE:-; RESOLUTION:1280 X 960 PIXELS; SUPPLY VOLTAGE:12VDC; ILLUMINATION MIN:0.01LX; CAMERA LENS STYLE:3.6MM; IR NIGHT VISION RANGE MAX:20M; PRODUCT RANGE:-. FREE 2 YEAR RADWELL...
DEPTH CAMERA (ONLY) / INDUSTRIAL, D400E SERIES SKUS, MODEL D435E, IP66, GIGABIT ETHERNET DATA TRANSMISSION, NO ACCESSORIES INCLUDED. FREE 2 YEAR RADWELL WARRANTY
DIGITAL BALL CAMERA, 1/3IN BULLET, 3.6MM FIXED WIDE ANGLE LENS, 540 TVL, . FREE 2 YEAR RADWELL WARRANTY
DIGITAL CAMERA CCD BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/2000, CAMERA CABLE, BLACK, 5 METER , CONNECTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/31/2016, MONITOR CABLE, CVIM, 5 METER, BLACK, CONNECTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/07/2012, VISION SENSOR, 0.5 AMP, 24 VDC, 5 WATTS, PICTURE FORMAT UP TO 768 X 512 PIXELS, WITH PROFIBUS DP INTERFACE, CONFIGURABLE WITH PROVISION, 16 MB EXPANDED...
DISCONTINUED BY MANUFACTURER 2012-02-08, MACHINE VISION CAMERA, ADJUSTABLE SHUTTER SPEED, 512 H X 512 V / 256 H X 256 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ***CAMERA WITH LIGHT SOURCE***,ENVIRONMEN TAL TEST EQUIPMENT, 20MM CAMERA ( F15-S1A), W/RING LIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, .47 PIXEL VISION CONTROLLER, INPUT 26.4 V, MAX, 3 MA MIN, 0-999 MS TRIGGER DELAY, RGB 24 BIT COLOR (60 HZ). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 0.5 MIL/PIXEL CAMERA, FOR GSM MACHINES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 1/3" B&W CCD SURVEILLANCE CAMERA, 570 TV LINES, 0.08 LUX, 24 VAC, ACCEPTS C/CS LENSES, NTSC, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 640X480 ACTIVE RESOLUTION, 64 FPS, USES STANDARD PC AND SERVER ETHERNETPORTS & HARDWARE, SUPPORTS CABLE LENGTHS UP TO 100 M(CAT-5E OR CAT-6), 44 MM X 29 MM...
DISCONTINUED BY MANUFACTURER, AREA SCAN CAMERA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUDIO/VIDEO ENTRANCE PANEL, STAINLESS STELL, 10-KEY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, B/W CAMERA , 1/3'' PROGRESSIVE SCAN CCD, ASYNCHRONOUS TRIGGER, +12VDC, DOUBLE SPEED 60FPS, PARTIAL SCAN, SIZE 29MM X 29MMX26.5MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BOX CAMERA, COLOR, 12/24V, COMPARABLE MODEL: HCB-6001. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRACKET ASSEMBLY, FOR MICROSOFT TEAMS SYSTEMS, MOUNTING HARDWARE, 5.29 INCH HEIGHT, 9.63 INCH WIDTH, 4.67 INCH DEPTH, 100 MBPS, FULL/HALF DUPLEX, AUTO SWITCHING, SINGLE DISPLAY SUPPORT, 1080P...
DISCONTINUED BY MANUFACTURER, BREAKOUT CABLE, STRAIGHT M12 CONNECTOR, 8 PIN, FLYING LEADS, 10 METER LENGTH, BLACK PVC JACKET, IN-SIGHT 3400 / 5000, (185-0249R). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BULLET CAMERA, MINIATURE, INTENSIFIER H, 3.6 MM FIXED LENS, DARK GREY HOUSING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE FOR CAMERA, 15FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, 7M, FOR CAMERA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, CAMERA OPERATION, 12PIN, MALE/FEM, 15FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, CV1 HIGH FLEX, FOR CAMERA, REPLACED BY R12NZ9001Y. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, FOR HIGH SPEED CAMERA, CV-5000 SERIES, L-SHAPED CONNECTOR, 3 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, FOR VISION CAMERA,10M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMARA, ACE, INDUSTRIAL, MONOCHROME, GIGF-E, 2.0 MP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMCLOSURE CAMERA / MINI DOME, ICS090 SERIES, AUDIO / VIDEO APPARATUS 91KK, COLOR / HIGH RESOLUTION, VARIFOCAL, AUTO IRIS, 3-9 MM FOCAL LENGTH, 3 W, 12-24 VDC,...
DISCONTINUED BY MANUFACTURER, CAMERA / CCD, COLOR, DAY/NIGHT, 60HZ, 4.5W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA CABLE CONNECTOR, DSL MALE, 14 PIN, 10 M LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA CABLE CONNECTOR, DSL MALE, 14 PIN, 5 M LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA CABLE, F500, 2 METER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA CABLE, M/F, 11PIN, 3M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA CCD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA CCD DSP COLOR 1/3IN 24VAC W/O LENS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA COLOR 3CCD, 1/3INCH, HIGH RESOLUTION 570 TV LINES, RGB 756/739 PIXELS EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA ENGINE, IN-SIGHT 8000 VISION SYSTEMS, ADVANTAGE, W/ CMOS SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA LINK CABLE, 4 METER, HIGH FLEX, MDR TO MDR, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA MODULE, 12 VOLT, AREA SCAN CAMERA, ETHERNET INTERFACE, ACA1600-20GM, 20 FPS, RJ45 PORT, 6-PIN MALE CONNECTOR, THREADED FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA W/O LENS, INDUSTRIAL HIGH-SPEED CAMERA, CCD CAMERA MODULE,MACHINE VISION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, 1/3IN, COLOR, 480LINE, 24V, 60HZ, 270MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, 1/3INCH, CABLE 3M, CCD VIDEO COLOR FOR VISION SYSTEM, FOR CV-700 SERIES, C MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, 10 PIN, INDUSTRIAL, CCD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, 1080P, 12-25 FPS, H.264, MJPEG, MPEG-4, 2 WAY AUDIO, MOTION DETECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, 15 VDC, 2.5 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, 5100 VISION SYSTEM, 8 BITS/PIXEL, 60 FULL FRAMES PER SECOND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, BLACK AND WHITE, CCD INDUSTRIAL58 FRAMES PER SECOND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, CCD SERIES, NO LENS, FOR MACHINE VISION SYSTEM, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, CCD TYPE, FRAME/FIELD INTEGRATION MODE, MULTI STEP ELECTRONIC SHUTTER, SELECTABLE FUNCTION, 2/3 INCH MICROLOENS, 570 TV LINE OF RESOLUTION,12 VDC, 210 MA. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, CAMERA, CCD VIDEO MODULE, 5-15 V DC, OPTICAL SIZE: INCH FORMAT, EFFECTIVE PICTURE ELEMENTS: 768(H) X 494(V), TOTAL NUMBER OF PIXELS: 811(H) X 508(V), CHIP SIZE: 7.95MM(H)...
DISCONTINUED BY MANUFACTURER, CAMERA, CCD VIDEO MODULE, PN 10-7539. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, CCD VIDEO, 10.5-15VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, CCD VIDEO, FOR VISION SYSTEM, BLACK / WHITE, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, CCD VISION SYSTEM, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, CCD, MONOCHROME, DIGITAL, DOUBLE-SPEED, 16 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, CCD, MONOCHROME, HI-SPEED, STANDARD, REPLACED BY CA-H035M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, CCD, REMOTE HEAD, MONOCHROME, 12VDC, 1AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, CCD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, CCTV, 120VAC, 60 HZ, 9 W, VIDEO, 1VP-P, 75 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, COLOR,1/3IN CCD, 659 X 494 PIXELS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, CV-X SERIES, 16 SPEED, HIGH-PERFORMANCE 2, MEGAPIXEL, MONOCHROME. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, DIGITAL 2 MILLION PIXEL, 1/1.8 INCH COLOR CCD IMAGE, 40 MHZ, C MOUNT, 0 TO +40 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, DIGITAL, DOUBLE SPEED, BLACK AND WHITE ,FOR XG SERIES, 300 MP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, DIGITAL, MODEL / PPT-5200, 640 X 480 PIXEL, GREY-SCALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, DIGITAL, QUAD-SPEED, CCD, 1/2 INCH, FIXED IMAGE, 120 FPS, 640X480 PIXEL, C MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, DISCON, 720 P HD RESOLUTION, 1.3 MEGAPIXEL VANDAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, IN-SIGHT 4100 SYSTEM, PROCESSOR FOR MACHINE VISION REMOTE CAMERA REV 3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, IN-SIGHT 5100 SERIES, CCD TYPE, 1/3 INCH, 640X480, 24 VDC SUPPLY, WITH PATMAX, WITH 32 MB FLASH MEMORY, IP67 ENCLOSURE, (825-0056-1R). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CAMERA, INDUSTRIAL, IN-SIGHT 5000, 640X480, FIXED MOUNT, (825-0059-1R). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, INSIGHT, 5100 VISION SERIES MACHINE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, LINE SCAN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, MACHINE VISION,640 X 480 RESOLUTION,EXPOSURE TIMES RANGING FROM 10 MICROSECONDS TO 1 SECOND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, MINI DOME, HI RES COLOR PAL, 12 V, 3.6 MM FIXED LENS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, MONOCHROME, CCD, NO LENS, FOR MACHINE VISION SYSTEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, SINGLE PORT, DIGITAL, (661-0153). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, SMART IMAGE SENSOR, DVT, 1:1.48MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, SONY ICX424 SENSOR, 90 FPS@FULL RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, SURVEILLANCE, HIGH RESOLUTION, COLOR, 4.0 W MAX, 12 VDC / 24 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, VIDEO MODULE, 10.5-15V, 2W, CCD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, VISION SENSOR, 24 VDC, 128MB NON-VOLATILE FLASH MEMORY, IN-SIGHT SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, VISION SYSTEM, STANDARD SPEED, 2MP, MEGA-PIXEL MONO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, WITHOUT LENS, WITHOUT LIGHT SOURCE,1/3 IN CCD CAPTURE ELEMENT, STANDARD CAMERA, 50 MM RING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA, XG SERIES, DIGITA, 2 MEGAPIXEL, MONOCHROME - BLACK AND WHITE, C-MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA,12 VDC, 400 MA, 12 PIN, FEMALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD CAMERA, 1004X1004, 30 FPS, 3-PIN CONNECTION, 12 VDC, CAMERA LINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD CAMERA, 12/24V, 1/3INCH, COMPACT COLOR,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD CAMERA, 17 FPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD CAMERA, 225 MA, 24 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD CAMERA, 4K RESOLUTION, 12-24 VDC, W/ LENS, 50 MM, CAMERA LINK CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD CAMERA, 8-36 VDC, 3 WATTS, 12 BITS, 1 DIGITAL INPUTS, 4 DIGITAL OUTPUTS, COLOR, FIREWIRE-B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD CAMERA, APEX SERIES, 12VDC, 2.5A, R-G-B, 3 X 0.8 MEGAPIXELS, 30 FRAMES/SECOND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD CAMERA, CV-3000 SERIES, MEGA, DIGITAL, SMALL, 2MILLION-PIXEL, MONOCHROME / BLACK AND WHITE, 40MHZ, W/CA-CN17 CAMERA CABLE 55.8FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD CAMERA, GIGE, 1024X728, MONOCHROME SENSOR, C-MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD CAMERA, HIGH SPEED COLOR CCD, RESOLUTION: 640X480, CCD SIZE (FORMAT): 3.2X2.4MM (1/4"). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD CAMERA, MONOCHROME, 1/1.8 INCH, 2 MP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD CAMERA, MONOCHROME, 12VDC, 1A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD CAMERA, MONOCHROME. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD CAMERA, PILOT, 2456 X 2058, 2/3" MAX IMAGE CIRCLE, CCD MONO SENSOR, GLOBAL SHUTTER, 17 FPS, GIGE INTERFACE, 12 BIT PIXEL DEPTH, 2 DIGITAL INPUTS, 4...
DISCONTINUED BY MANUFACTURER, CCD CAMERA, XG-7000 SERIES, INPUT: 12VDC - 0.15AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD CAMERA/PROCESSOR ASSEMBLY, IN-SIGHT 1000, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD COLOR CAMERA CONTROL, 12 VDC, 0.55 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCD COLOR CAMERA, 3-CCD, WITH LENS 1.7/10, LENS 1/3 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCTV CAMERA, COLOUR CAMERA, 12/24 VDC, SUPER DYNAMIC CCTV . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCTV CAMERA, DIGITAL, 1/3 INCH, BLACK & WHITE, 570 TV LINES, 0.08 LUX, NTSC, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCTV CAMERA, INDOOR, COLOR, 0.5 AMP, 24 V AC, 60 HZ, 3.7 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCTV CAMERA, MINI DOME, 24V, 60HZ, 2.7W, 12V, 220MA, 2.8-10 LENS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCTV CAMERA, SDIII / SUPER DYNAMIC III, COLOR, 12 VDC / 24 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCTV CAMERA. 5MP, DC 12V POWER, 3.6MM LENS, NTSC SYSTEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCTV DOME DRIVE CAMERA, SPECTRA IV SERIES, BLACK AND WHITE IMAGE, 768 X 494 RESOLUTION, 1/4 INCH OPTICAL SENSOR, 12X DIGITAL ZOOM, 22X OPTICAL ZOOM, EIA, 4-88MM...
DISCONTINUED BY MANUFACTURER, COLOR CAMERA, 24VAC, W/O LENS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COLOR CAMERA, DIGITAL, DOUBLE SPEED, NO LENS, 320K PIXEL, 24.5 MHZ, 1/3 INCH COLOR CCD IMAGE RECEIVING ELEMENT, 2 X HIGH-SPEED READING USING SQUARE-PIXEL. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, COLOR CAMERA, INDOOR, DOME TYPE, 9-22MM LENS, 550 TV LINES HORIZONTAL RESOLUTION, 768H X 494V, 24VAC/12VDC DUAL VOLTAGE, 3 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COLOUR CCD IR CAMERA, 12VDC, IP66, 6-50MM VARIFOCAL AUTO IRIS IR LENS, 600MA MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COLOUR CCD IR CAMERA, 12VDC, IP66, 600MA MAX, 3.6-16MM VARIFOCAL AUTO IRIS IR LENS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACT 1/3” MONOCHROME PROGRESSIVE SCAN CAMERA, 648 (H) X 492 (V) 7.4 µM SQUARE PIXELS, SETUP BY WINDOWS NT/2000/XP VIA SERIAL COMMUNICATION, 30 FRAMES/SECOND WITH FULL RESOLUTION...
DISCONTINUED BY MANUFACTURER, CONVERTOR, RS422-RS232, 9PIN, FEMALE, 9 MILE RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COVERT NETWORK CAMERA, 3.7MM, L SHAPED, PINHOLE LENS, 2MP, 12 VDC / POE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DAY/NIGHT FIXED CAMERA, ANALOG BOX, 24 VAC OR 12 VDC POWER, 210 MA, 24 VAC POWER CONSUMPTION, 60 HZ, 2.3 W, W/O LENS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, DIGITAL CAMERA, C-MOUNT, HIGH RESOLUTION, COLOR, AREA SCAN, 7.5 HZ, 8 BITS/CH, CCD SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL CAMERA, TRIPOD MOUNTABLE, 1/2IN 3CCD DIGITAL CAPTURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DINION COLOR CAMERA, LTC 0435 SERIES, 11-36 VDC, 12-28 VAC, 60 HZ, 4 W, 1/3 INCH FORMAT CCD IMAGER, HIGH SENSITIVITY, STANDARD RESOLUTION, NTSC SYSTEM. FREE 2...
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, CAMERA, CS-MOUNT, VARI-FOCAL 2.8-8.5 MM P-IRIS LENS, H.264 CONFIGURABLE, MOTION JPEG STREAM, MAX HDTV 720P @ 60 FPS, POE RJ-45 PORT, SD CARD SLOT,...
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE: 23.02.2015, CAMERA, VGA INTERLACED ANALOG, 60 HZ, STANDARD VISION, IRIS, 12-PIN POWER, C-MOUNT, CCD SENSOR, CM4000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOME CAMERA, 24 VDC, 36X ZOOM, FOR SPECTRA IV, 768 X 494 RESOLUTIONS, DAY/NIGHT, AUTO-FOCUS, WIDE DYNAMIC RANGE, LIGHT SENSITIVITY TO 0.08 LUX AT 1/2 SEC SHUTTER...
DISCONTINUED BY MANUFACTURER, DOME CAMERA, 3.0 MEGAPIXEL WDR, DAY/NIGHT, OUTDOOR, PENDANT MOUNT TYPE, 24VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOME CAMERA, 300 SERIES, PTZ 26X DAY/NIGHT NTSC, FOR OUTDOOR USE, 26X OPTICAL ZOOM, CLEAR BUBBLE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOME CAMERA, 960H SENSOR, 18-50MM LENS, NEMA4, CCD, 1/3" SENSOR, INDOOR / OUTDOOR, MANUAL ZOOM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOME CAMERA, COLOR, DC 12V, 5W MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOME CAMERA, DAY/NIGHT MODE, SMOKED BUBBLE, 24 VAC, 50/60 HZ, 24 WATT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOME CAMERA, HIGH SPEED, 24 VAC, 50/60 HZ, 18 WATT MAX, 1/4 INCH CHIP SIZE, 36X OPTICAL ZOOM, 470 RESOLUTION, INDOOR/OUTDOOR USE, AUTO-FOCUS WITH MANUAL OVERRIDE. FREE...
DISCONTINUED BY MANUFACTURER, DOME CAMERA, INPUT: 5W MAX, 12VDC/24VAC OR POE 48VDC, RESOLUTION TVL: 2048 X 1536. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOME CAMERA, LIGHT GRAY, INDOOR/OUTDOOR, DAY/NIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOME CAMERA, MEGADOME 2 SERIES, 5MP, 3-8MM, P-IRIS, IR, IP66, IK-10, SD, CORRIDORVIEW, SCALING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOME CAMERA, PENDANT, ADAPTER, WALL MOUNT, H4 SL, 3-9MM LENS MOTORIZED VARIFOCAL, USB 2.0, DOME BUBBLE: POLYCARBONATE, CLEAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOME CAMERA, RUGGED, INDOOR/OUTDOOR, 768X494 RESOLUTION, 2.8-12 MM VFAI LENS, DAY/NIGHT IR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOME CAMERA, SPECTRA IV SPEED, 0.6 AMP, 24VAC, 50/60 HZ, 22X OPTICAL/12X DIGITAL ZOOM, HIGH-RESOLUTION 768 (H) X 494 (V), 256 PRESETS, PROGRAMMABLE ZOOM SPEEDS, 470 TV...
DISCONTINUED BY MANUFACTURER, DOME CAMERA, SPECTRA IV, 15W, 24VAC/DC, 50/60HZ, BLACK PLASTIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOME CAMERA, ULTRA-LOW LIGHT, OUTDOOR USE, 3 MEGAPIXEL RESOLUTION, POWER OVER ETHERNET, IP67 RATING, 6.5 WATT, VANDAL/WEATHER RESISTANT, BUILT IN MIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOMR NETWORK CAMERA, INDOOR, HIGH-SPEED, WITH HDTV 720P AND 30X ZOOM, 1/10000 TO 1/4S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMERGENCY MUSHROOM BUTTON, VANDAL-RESISTANT DESIGN, FRONT PANEL 3MM THICK, V-2A STEEL, IP 66. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ENVIRONMENTAL TEST CAMERA, 50MM ,DOUBLE SPEED, CAMREA W/ILS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIXED COLOR DAY/NIGHT CAMERA, 12 VDC/24 VAC, BACKLIGHT COMPENSATION, 0.4 LUX SENSITIVITY, 1/3 IN FORMAT CCD, COLOR, AUTOMATIC LENS DETECTION, CS OR C MOUNT LENS SUPPORT, AUTO...
DISCONTINUED BY MANUFACTURER, FIXED DOME CAMERA, VANDAL RESISTANT, 24VAC/12VDC, 3.4/14 WATTS, 2:1 INTERLACE SCANNING SYSTEM, 2 X VARIABLE FOCAL LENS, 3.8-8.0 MM FOCAL LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIXED HIGH-RES 540 TVL, COLOR DAY / NIGHT CAMERA, 12 VDC / 24 VAC, BACK LIGHT COMPENSATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLEXIDOME 2X, DAY/NIGHT, WDR, 540TVL, NTSC, 12VDC/24VAC, 60HZ, 2.8-10MM F1.2 VARIFOCAL, WHITE, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GIGE DIGITAL CAMERA, FLEA 3 SERIES, SONY PROGRESSIVE SCAN CCD IMAGE SENSORS, MONO OR COLOR, GIGE VISION 1.2 SPECIFICATIONS, 1000 MBIT/S INTERFACE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, HD MINI PC WEBCAM USB CAMERA WITH 2.8-12MM LENS, HIGH RESOLUTION, MJPEG AND YUY VIDEO COMPRESSION FORMAT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HEAD CAMERA, IN-SIGHT, 5400 640X480PX W/O PATMAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDOOR DAY/NIGHT WDR MINI DOME IP SECURITY CAMERA, 12VDC/24VAC/POE, SUPERIOR VIDEO QUALITY EVEN IN LOW LIGHT. FACE AND BLUR DETECTION,720P (1MP) & 1080P (2MP) RESOLUTIONS. FREE 2...
DISCONTINUED BY MANUFACTURER, INDOOR DOME CAMERA, RES TVL 2048 X 1536, DIGITAL, INDOOR/SURFACE MNT, 3.0 MP WDR, H.264/MOTION JPEG COMPR, 3-9 MM RNG, 12 VDC/5 W, 360 PAN/180 TILT ROTATION,...
DISCONTINUED BY MANUFACTURER, INDOOR DOME IP SECURITY CAMERA, 3.3~10MM, VARIFOCAL LENS, 12-48VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDOOR DOME, VARIFOCAL LENS, D4S SURFACE MOUNT INDOOR DOME, CASINO MODE, 12-48 VDC, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL CAMERA WITH LENS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL CAMERA, 12VDC, 190MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL CAMERA, ETHERNET/IP, COLOR, 11045985. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL VIDEO CAMERA, SERIES GIGE, 12/24VDC RATING, 4W POWER RATING, 7PIN COAXIAL CONNECTION, ETHERNET DATA CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL VIDEO CAMERA, SERIES PICSIGHT, 12PIN DIGITAL I/O COAXIAL CONNECTION, 6PIN RS232 POWER/VIDEO COAXIAL CONNECTION, CAT5E ETHERNET CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IP DOME CAMERA, LOW-PROFILE, IP66, MEGAPIX, 4 MP, SMART DNR, TRUE WDR, 2.8-12 MM VARI-FOLAL P-IRIS LENS, MOTOROZED ZOOM, AUTO-FOCUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IP DOME CAMERA, PROFESSIONAL, INDOOR HD SURVEILLANCE, 3-10 MM LENS, IDNR, ROI, DAY / NIGHT, H.264 QUAD-STREAMING, MOTION / TAMPER / AUDIO DETECTION, 720 P, INFRARED, PSU...
DISCONTINUED BY MANUFACTURER, IP VISION CAMERA, 20085106. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IQEYE ALLIANCE-MX H.264 MEGAPIXEL DOME IP, 30 FPS AT HD1080P, 2 WAY AUDIO, NEMA 4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE CAMERA, LINE, PIRANHA HS 4K, CAMERA LINK, 4096 X 96 TDI, 8 -12 BIT, 10 W, 12-15 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE SCAN CAMERA, DIGITAL CCD, 8 BITS/CH, 14.1 KHZ LINE RATE MAX, WITH 512 X 1 RESOLUTE, NC RANGE, PARALLEL DIGITAL INTERFACE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, MACHINE VISION CAMERA, 1/2" MONOCHROME IT CCD, EIA: 768 (H) X 494 (V), CCIR: 752 (H) X 582 (V), 2:1 INTERLACE/NON-INTERL ACE, 570 TV LINES, HORIZONTAL FREQ...
DISCONTINUED BY MANUFACTURER, MEGADOME2, 1080P, WIDE DYNAMIC RANGE, INDOOR/ OUTDOOR, 32FPS, H.264 ALL IN ONE MOTORIZED, P-IRIS LENS DAY/NIGHT, LOW LIGHT MODULES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI DOME CAMERA, 3", 12VDC, 12W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI DOME CAMERA, ICS090 SERIES, HIGH RESOLUTION, VIDEO APP 91KK, 3.9 MM LENS / AUTO IRIS, 3 WATT, 12-24 VDC, 50/60 HZ, INDOOR, WHITE, SURFACE MOUNT/IN-CEILING, BNC...
DISCONTINUED BY MANUFACTURER, MINI DOME INDOOR CAMERA, TRUE DAY/NIGHT, IR, FIXED, 28 IR LEDS PROVIDE ILLUMINATION UP TO 65' (20M), 1/3 INTERLINE TRANSFER CCD, 4 MOTION DETECTION ZONES, 8 PRIVACY...
DISCONTINUED BY MANUFACTURER, MINIDOME, OUTDOOR, LOW LIGHT, 2.8-10MM VARIFOCAL LENSES, MPEG-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTORIZED TV ZOOM LENS, 5.7MM-57MM FOCAL LENGTH, 8VDC, 25MA OR LESS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTORIZED VARIFOCAL VANDAL DOME CAMERA, 1080P, 12VDC / 650MA, 24VAC / 550MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NEC TI-324A-05 MONOCHROME CCD MACHINE VISION CAMERA, WITH TAMRON 605973 LENS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK CAMERA, 1 AMP, 24 V, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK CAMERA, 12 W, 24 V, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK CAMERA, FIXED DOME, WIDE DYNAMIC RANGE / ABS, MONOCHROME, VANDAL RESISTANT, 1.3 MEGAPIXEL MOS SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK CAMERA, IP, MINI-DOME, INDOOR, SURFACE MOUNT, MJPEG, 1 MEGAPIXEL, AUTOFOCUS/MOTORIZED, 3 TO 10.5 MM VARIFOCAL, POE, 24 VOLT AC/DC, PLASTIC BODY, CLEAR DOME. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, NETWORK CAMERA, PTZ, HDTV 720P, VANDAL RESISTANT, 400 M² COVERAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK CAMERA, SUPER DYNAMIC III, VANDAL RESISTANT, FIXED DOME, 3.8-8 MM VARIFOCAL LENS, DAY/NIGHT FUNCTION, 30 FBS, 8.6 W, 24 V AC, 12 V DC. FREE 2...
DISCONTINUED BY MANUFACTURER, NETWORK COLOR CAMERA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK IR DOME CAMERA, 4MP RESOLUTION, BUILT-IN 2.8MM FIXEDLENS, MICRO SD (128GB) MEMORY SLOT, IR VIEWABLE LENGHT 20MM, IK08, 1/3" 4MP CMOS, 2688(H)X1520(V), DC 12V...0.48A, POE(37-57V...)0.19A, Q...
DISCONTINUED BY MANUFACTURER, NI 1722 SMART CAMERA, 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTDOOR CAMERA HOUSING WITH WALL MOUNT, 24V HEATER/BLOWER, 24V CAMERA PSU AND SUN SHROUD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTDOOR CAMERA, ZIP SERIES, 1080P, IR BULLET, 3.7MM LENS, DARK GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTDOOR VARIFOCAL EXIR BULLET CAMERA, HD 1080P, 2.8 MM TO 12 MM LENS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PANORAMIC IP CAMERA, 20 MEGAPIXEL, 180 DEGREE, 3.5 FPS, 4 X 6.2 MM MP LENS, DAY/NIGHT MODE, IP66, INDOOR/OUTDOOR ENVIRONMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PERFORMANCE SERIES 960H, TRUE DAY/NIGHT OUTDOOR IR BULLET CAMERA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTO VIDEO CAMERA, SPECTRA IV DOME DRIVE, 540 TVL RESOLUTION, 23X OPTICAL / 12X DIGITAL ZOOM, NTSC, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR CAMERA, IN-SIGHT, 1000 INTEGRATED, 24 VDC, ETHERNET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR IN-SIGHT 5400. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SECURITY CAMERA, 12 VDC, COLOR CCD CAMERA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SECURITY CAMERA, 24 VAC, 60 HZ, 4 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SECURITY CAMERA, 24VAC, 50/60HZ, 23W CAMERA, 63W HEATER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SECURITY CAMERA, ANALOG INDOOR MICRODOME CAMERA, 2.5MM, ELECTRONIC D/N, 720TVL, NTSC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SECURITY CAMERA, DELTA DOME, 18-30V, 50/60HZ, 0.85A, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SECURITY CAMERA, HIGH DEFINITION, OUTDOOR, WIFI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SECURITY CAMERA, IP DOME CAMERA, 2.0 MEGAPIXEL DAY/NIGHT HD INDOOR CAMERA, LENGTH: 7 IN, WIDTH: 7 IN, HEIGHT: 6.5 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SECURITY CAMERA, IR IRRADIATION, NIGHT VISION, CMOS COLOR, 480 TV LINES, 3.6 MM LENS, 50 FT ILLUMINATION RANGE, 12 VDC, SILVER EXTERIOR, CEILING / WALL MOUNT, WEATHERPROFF...
DISCONTINUED BY MANUFACTURER, SECURITY CAMERA, MAX. FPS AND RESOLUTION : 30FPS AT 1080P, LENS TYPE : FIXED LENS, LENS SIZE : 2.8MM LENS, SENSOR TYPE : CMOS, SENSOR SIZE :...
DISCONTINUED BY MANUFACTURER, SECURITY CAMERA, NETWORK CAMERA, MK II SERIES, (0912-001-01). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SECURITY CAMERA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHORT 3D CAM, FIXED LENS, 800 MHZ, 5000 3D PROFILES, 128MB RAM, 16MB FLASH, 24VDC, (1027538). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMART CAMERA MODULE, LAN POWER AND LAMP PORTS, 3 FEMALE PORTS, LED INDICATORS, WITHOUT LENS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPEED DOME VIDEO CAMERA, ULTRA 8, 22X OPTICAL ZOOM, 11X DIGITAL ZOOM, 18-30 V, 12-24 VDC, 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STANDARD CAMERA CABLE, USB CONNECTOR END A, 2 M LENGTH, GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STROBE LIGHT, WITH PIN JACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURVEYORVFT 23X DAY/NIGHT CAMERA DOME SYSTEM, PENDANT OUTDOOR UPPER HOUSING, SMOKE COLORED FINISH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURVILLANCE CAMERA, 2.8-12 AUTO IRIS VARIFOCAL LENS, DAY/NIGHT BULLET CAMERA, W-5 HOOD, PIR SENSOR, WHITE LEDS. WEATHERPROOF BULLET, DC AUTOIRIS 2.8MM-12MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRUVISION MINI PTZ INDOOR WALL ADAPTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TURRET CAMERA, 720 P, IR TURBO HD, OUTDOOR, LOW LIGHT, 3.6MM, DAY/NIGHT, OSD MENU, 3D DNR SMART IR, IP66, 12VDC, EXIR TECHNOLOGY, 65 FEET IR RANGE, HD-TVI...
DISCONTINUED BY MANUFACTURER, TV CAMERA, 120V AC, 60HZ, 9W, OUTPUT VIDEO 1VP-P (75 OHMS). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VICAM SSI2, CONVEYOR SPEED 4.5 M/S (885FPM) AT 210 DPI, IMAGE WIDTH MAX. 1200MM / 47.3 IN, RANGE OF POWER SUPPLY 115-230 VAC (+/- 20%), 50-60 HZ,...
DISCONTINUED BY MANUFACTURER, VIDEO CAMERA COLOR 8MM 24VAC 3.5W 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VIDEO CAMERA MODULE, CCD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VIDEO CAMERA, CCD, 659 X 493 RESOLUTION, 90 FPS, SINGLE ISOLATED INPUT/OUTPUT, SINGLE NON-ISOLATED INPUT/OUTPUT, 1 RS-232 INPUT/OUTPUT, 1/2" OPTICAL FORMAT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VIDEO CAMERA, COLOR, 1/3TYPE-IT, 768X494, 480TVL, AC 24 V OR DC 12 V, 480 TV LINES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VIDEO CAMERA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VIDEO POINTER GENERATOR 12VDC 350MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VIDEO SURVEILLANCE CAMERA, 2500 SERIES IP, HIGH RESOLUTION, 30 FPS @ D1 NTSC RESOLUTION(720X480), 25 FPS @ D1 PAL RESOLUTION (720 X 576), CS MOUNT LENS, 12...
DISCONTINUED BY MANUFACTURER, VISION CAMERA SYSTEM, IN-SIGHT 7010, EASYBUILDER ONLY, C-MOUNT, INPUT 2 AMP 24 VDC, EXT LIGHT OUTPUT 0.5 AMP 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VISION CAMERA, BLACK AND WHITE, ULTRA SMALL, DIGITAL, DOUBLE SPEED, 12PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VISION SENSOR, 640X480, INSIGHT 5600, W/ PATMAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WEB CAM, WIRED, COMPUTER INTERFACE HI-SPEED USB, CONNECTIVITY: 1.0 X USB - 4 PIN USB TYPE A, FIXED COLOR TYPE, DIGITAL VIDEO RES MAX: 640 X 480,...
DISCONTINUED BY MANUFACTURER, WEBCAM, B525 HD, COMPACT, FOLDING DESIGN, 720P RESOLUTION @ 30 FPS, AUTO-FOCUS, USB 2.0 CONNECTION, BLACK COLOR, WITH BRIO OPTION, WITH UNIVERSAL MOUNTING CLIP. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER,CAMERA , DOUBLE SPEED, W/O LENS, CCD CAMERA SYSTEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CAMERA ,PROGRESSIVE SCAN, B/W CCD 2/3IN 768X484. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CAMERA, CCTV,INDOOR, COLOR,DOME,2.8-10MM VARIFOCAL LENS,WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CAMERA, WITHOUT LENS, 1/2ICH HIGH RESOLUTION, CCD, 11-15VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CAMERA, MONOCHROME,GLOBAL SHUTTER,GIG E,101FPS,2 DIGITAL INPUTS,4 DIGITAL OUTPUTS, 1024 X 1024. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CCD ANALOG CAMERA CUBE, PROGRESSIVE SCAN, SXGA, 1/2INCH, MONOCHROME, 1360X1024 RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,DOME CAMERA,DAY/NIGHT,MIN I,HD4D SERIES,9-22MM VFAI LENS,540TVL,12-24V,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,ILLUSTR A ,PRO DOME ,D1 3-9 MM, OUTDOOR, WHITE SMOKED, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,VISION SENSOR, EXTRA HI-RES ,1600X1200, IN-SIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUIFACTURER, VIDEO SURVEILLANCE CAMERA, 2600 SERIES, IP DOME, INPUT 12-24 VDC, 11 WATTS, 24 VAC, 50/60 HZ, 0.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED NY MANUFACTURER, CAMERA, INSIGHT 7000 SERIES ,VISION SYSTEM, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTUNED BY MANUFACTURER, VISION SENSOR, PROCESSOR MODULE IN-SIGHT 5400, 24VDC, DUAL PORT. FREE 2 YEAR RADWELL WARRANTY
DOME CAMERA WEATHER PROOF. FREE 2 YEAR RADWELL WARRANTY
DOME CAMERA, 1920X1080, 12VDC, 320GB STORAGE, 3-8MM LENS. FREE 2 YEAR RADWELL WARRANTY
DOME CAMERA, SPECTRA IV, HIGH SPEED, NTSC, DAY / NIGHT 18X, 2:1 INTERFACE, 540 TV LINES, AUTO OFF. FREE 2 YEAR RADWELL WARRANTY
DOME HOUSING FOR CAMERA, METAL, INDOOR, FOR SCC-C6403. FREE 2 YEAR RADWELL WARRANTY
DOME IP CAMERA, FULL HD OUTDOOR RSPOSTIONABLE, 1080P 30FPS, TRUE DAY/NIGHT AND WDR. FREE 2 YEAR RADWELL WARRANTY
ELP 4K UHD USB CAMERA WITH ZOOM 5-50MM 10X OPTICAL ZOOM LENS USB WEBCAM SONY IMX317 SENSOR FHD MINI CAMERA 3840X2160@30FPS MANUAL FOCUS AUDIO CAMERA. FREE 2 YEAR RADWELL WARRANTY...
ENVIRONMENTAL VANDAL NETWORK CAMERA BASE MODULE, 12 MEGAPIXEL, 180 DEGREE PANORAMIC, FIXED LENS TYPE, IP66 WEATHERPROOF. FREE 2 YEAR RADWELL WARRANTY
EURROUNDVIDEO G5 - 12 MP WDR. FREE 2 YEAR RADWELL WARRANTY
FLUSH MOUNT, FOR ULTRAVIEW RUGGED DOME, ALUMINUM, POWDER COATED FINISH. FREE 2 YEAR RADWELL WARRANTY
GEOVISION, GV-FER5701, 5MP, H.265 FISHEYE, 1.45MM LENS, OUTDOOR RATED, IR, 12VDC/POE+. FREE 2 YEAR RADWELL WARRANTY
GSI ELECTRONICS Camera & Vision GS-155TX
HD 720P INDOOR MINI DOME CAMERA, 3-9MM LENS, WHITE, SMOKED BUBBLE. FREE 2 YEAR RADWELL WARRANTY
HD MICRO DOME CAMERA, 1080P, 2.5MM, F2.8, OUTDOOR, 5000 HD, +12 VDC, +24 VDC, 3.84 W (MAX), 1/2.7-INCH CMOS. FREE 2 YEAR RADWELL WARRANTY
HEATER KIT, FOR EHX4E, 120 V, 20 W, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
HIKVISION Camera & Vision DS-2CE16D5T-AVFIT3
HIKVISION, OUTDOOR PTZ, 2MP/1080P, DARKFIGHTER, H,264, 36X OPTICAL ZOOM, D/N, WDR, SMART TRACKING, IR TO 200M, IP66, HEATER, POE+/24VAC (INCLUDES HI POE INJECTOR). FREE 2 YEAR RADWELL WARRANTY
I/O BOARD, M2XX, M3XX, & AVIATOR CAMERA, W / ISOLATION. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE CABLE, IN-SIGHT STD., M12 CONNECTOR, DB15 CONNECTOR, 5 METERS (15'), REPLACES 185-0265R. FREE 2 YEAR RADWELL WARRANTY
ILLUSTRA 610 COMPACT INDOOR,1080P,2.8 MM FIXED,V,POE. FREE 2 YEAR RADWELL WARRANTY
INDOOR D1 DOME CAMERA WITH 160GB ONBO, 3-10MM LENS. FREE 2 YEAR RADWELL WARRANTY
INDOOR DOME IP CAMERA, 1080P, 2.8-8.5 MM P-IRIS LENS, TAMPER RESISANT HOUSING, TRUE DAY/NIGHT. FREE 2 YEAR RADWELL WARRANTY
INDOOR MINI DOME, 2.8-10MM LENS, 24V. FREE 2 YEAR RADWELL WARRANTY
INDOOR MINI DOME, SURFACE MOUNT, 2.8-10MM LENS, 24V. FREE 2 YEAR RADWELL WARRANTY
INSPECTION CAMERA CHECKER 3G1 825-0038-1R. FREE 2 YEAR RADWELL WARRANTY
INTELLIGENT CAMERA, 89X89 MM MAXIMUM VISUAL FIELD, 49X49 MM MINIMUM VISUAL FIELD, 15 VDC / 48 VDC SUPPLY, CHASSIS MOUNT, IP65. FREE 2 YEAR RADWELL WARRANTY
IP CAMERA, AUTODOME 7000 IP, 28X DIGITAL ZOOM, IN CEILING NTSC, DAY / NIGHT, W/ TINTED ACRYLIC BUBBLE. FREE 2 YEAR RADWELL WARRANTY
IR DOME CAMERA, OUTDOOR, HD, 3MPX, . FREE 2 YEAR RADWELL WARRANTY
IRIS SCANNER, 12-24VDC, 2 AMPS @ 12 VDC / 24 WATTS, MULTI COLOR STATUS LED BEAM (RED/GREEN/BLUE FOR STATUS INDICATION), 12-14 INCH OPERATING RANGE, 5MP FACE CAMERA. FREE 2 YEAR...
LENS, 1/3 IN. FORMAT VARI-FOCAL ZOOM, 3-8 MM AUTO IRIS DIRECT DRIVE, MANUAL FOCUS AND ZOOM, F1.0-360, CS-MOUNT. FREE 2 YEAR RADWELL WARRANTY
LOGITECH WEBCAM, C930E, 1080 HD, 90 DEGREE DIAGONAL FIELD OF VIEW, 1.14 IN HEIGHT, 3.70 IN WIDTH, 0.95 IN DEPTH. FREE 2 YEAR RADWELL WARRANTY
MEGA DOME 2 IP CAMERA, 1920X1080, 2.8-8 MM F1.2, 30FPS, REMOTE ZOOM, REMOTE FOCUS, P-IRIS, IR, IP66, IK-10, 12 VDC/24 VAC/POE. FREE 2 YEAR RADWELL WARRANTY
MEGAPX WDR MINIDOME, ZS- SD VERSION . FREE 2 YEAR RADWELL WARRANTY
MONO CHROME 1/3" 380 LINE CAMERA. FREE 2 YEAR RADWELL WARRANTY
MONOCHROME CAMERA, PROGRESSIVE SCAN CCD SENSOR, GIGE VIDEO OUTPUT, 1/1.8 IN CAMERA SENSOR FORMAT, SONY ICX274 IMAGING SENSOR, GLOBAL SHUTTER, 2-OI INPUT/OUTPUT, 4.6W (12VDC), 57.5 DB DYNAMIC RANGE, 32MB IMAGE...
MOUNT ADAPTOR, 1.5IN NPT, WITH SUNSHIELD, FOR ME4 SE2 OUTDOOR IR DOME. FREE 2 YEAR RADWELL WARRANTY
MOUNT CAMERA LENS, SUPER RESOLUTION C, F2.0 TO F22. FREE 2 YEAR RADWELL WARRANTY
MOUNTING BRACKET SUITABLE FOR NETWORK DOME CAMERA. FREE 2 YEAR RADWELL WARRANTY
NETWORK CAMERA 10/100MBPS, D-LINK, NEVER USED, AVAILABLE,. FREE 2 YEAR RADWELL WARRANTY
NETWORK CAMERA, 3 MP, NO BLIND SPOTS, BRUSHED STEEL, VANDAL-RESISTANT, WIDE DYNAMIC RANGE. FREE 2 YEAR RADWELL WARRANTY
NETWORK CAMERA, AXIS P1354 SERIES, CS MOUNT, DAY/NIGHT, 2.8-8MM IR CORRECTED LENS, 1280 X 960 RESOLUTION AT 30FPS, . FREE 2 YEAR RADWELL WARRANTY
NETWORK CAMERA, FIXED DOME, 180° OVERVIEW, MULTI-SENSOR, MULTI-MEGAPIXEL, OUTDOOR READY, MAX FPS 25/30, MAX VIDEO RESOLUTION 3840X2880. FREE 2 YEAR RADWELL WARRANTY
NETWORK CAMERA, IMAGE SENSOR SIZE: 0.33, RESOLUTION: 2560 X 1920 PIXELS, SUPPLY VOLTAGE: 12 VDC, ILLUMINATION MIN: 0.014 LX, CAMERA LENS STYLE: 4 MM. FREE 2 YEAR RADWELL WARRANTY
NETWORK CAMERA, VANDAL RESISTANT, OUTDOOR, 2.8-8MM, 1280X960 TVL RESOLUTION, MOMOCHROME. FREE 2 YEAR RADWELL WARRANTY
NETWORK FINGERPRINT ACCESS CONTROLLER, NAV SERIES, 10000 MAX CARDS, 10/100 MB ETHERNET, SINGLE DOOR, EMBEDDED LINUX. FREE 2 YEAR RADWELL WARRANTY
NETWORK INDOOR DOME CAMERA, 2.8 MM LMNS, 48 VOLTS, 0.08 AMP. FREE 2 YEAR RADWELL WARRANTY
NETWORK IR MINI-DOME CAMERA, 1MP, 2.8-12MM, CLEAR, WHITE, . FREE 2 YEAR RADWELL WARRANTY
NETWORK SURVEILLANCE CAMERA, AXIS P1364 NTEWORK SERIES, 720P @ 60FPS, 2.8-8.5MM P-IRIS LENS, . FREE 2 YEAR RADWELL WARRANTY
NEWTON LABS,4190IR , INFARED CAMERA SENSOR . FREE 2 YEAR RADWELL WARRANTY
OUTDOOR HD 1080P TVI VARIFOCAL DAY/NIGHT BULLET CAMERA; IMAGE SENSOR SIZE:43103; RESOLUTION:-; SUPPLY VOLTAGE:12VDC; ILLUMINATION MIN:-; CAMERA LENS STYLE:2.8MM TO 12MM VARIFOCAL; IR NIGHT VISION RANGE MAX:-; PRODUCT RANGE:-. FREE...
OUTDOOR IP CAMERA, SENTINEL MEGAPIXEL, W / V6 LENS, 5 MP. FREE 2 YEAR RADWELL WARRANTY
OUTDOOR NETWORK DOME CAMERA WITH NIGHT VISION. FREE 2 YEAR RADWELL WARRANTY
PANASONIC Camera & Vision GP-MF602
PARALLEL I/O CABLE, FOR CV-3000, DEDICATED PARALLEL CONNECTION CABLE, 3M. FREE 2 YEAR RADWELL WARRANTY
PELCO Security C10CH-6
PENDANT ARM, WITH WIRING, COMPATIBLE WITH VG4 OR VG5 SERIES, AUTODOME PENDANT HOUSING. FREE 2 YEAR RADWELL WARRANTY
PHILLIPS, VC86775T, CAMERA W/4MM LENS 16-27VDC 1.5W W/MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SHUTTER VIDEO CAMERA. FREE 2 YEAR RADWELL WARRANTY
PLATINUM MINI BULLET IP CAMERA, 2.1 MP HIGH DEFINITION, TRUE WDR 120DB, 4 MM FIXED LENS, 1920 X 1080 P AT 30 FPS, 30 IR LEDS UP TO 100 FT,...
POSITION CAMERA, MONOCHROME, CMOS SENSOR, GLOBAL SHUTTER, LINEAR W / KNEE POINTS, 752 X 480 IXEL RESOLUTION, . FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY BOARD FOR ICS-DO101A. FREE 2 YEAR RADWELL WARRANTY
PTZ CAMERA, AUTODOME, EASY DOME, COMPACT, 10 X COLOR, ANALOG, PAN / TILT UNIT. FREE 2 YEAR RADWELL WARRANTY
PULNIX Camera & Vision TM-200
REMOTE HEAD W/O PMAX, IN-SIGHT 5400R . FREE 2 YEAR RADWELL WARRANTY
SCHNEIDER ELECTRIC , 13FD2.8, 13FD28, CCTV LENS, MIN FOCAL LENGTH, 2.8MM, 1/3IN SENSOR SIZE, FIXED FOCAL, FOR 35MM SLR/DIGITAL SLR/SURVEILLANCE. FREE 2 YEAR RADWELL WARRANTY
SECURITY CAMERA LENS, 4MM, 1: 1.2. FREE 2 YEAR RADWELL WARRANTY
SECURITY CAMERA, 1/3-INCH, DAY/NIGHT, INDOOR/OUTDOOR, DOME, WITH 600 TVL RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
SECURITY CAMERA, 1080P, 30 FPS,WDR,IR,D'N, 3-9MM, F1.2, P-IRIS, IP66, FAN, SD. FREE 2 YEAR RADWELL WARRANTY
SECURITY CAMERA, 24V, 23W, 63W HEATER. FREE 2 YEAR RADWELL WARRANTY
SECURITY CAMERA, 3DB ANTENNA, ADJUSTABLE BRACKET, DUAL WAY INTERCOM, MOTION DETECTION, DAY/NIGHT FUNCTIONALITY, BLACK . FREE 2 YEAR RADWELL WARRANTY
SECURITY CAMERA, DAY/NIGHT IP, 2-WAY AUDIO, D/N, I/O,1.3MP , 12 VDCN. FREE 2 YEAR RADWELL WARRANTY
SECURITY CAMERA, DOME TYPE, NETWORK, WEATHER PROOF, CONTINUOUS 360 DEG PAN, WITH 40X OPTICAL ZOOM, NEMA-4X, SMART CODING TO REDUCE BANDWIDTH UP TO 75%, 1920X1080, 2MP, 60FPS. FREE 2 YEAR...
SECURITY CAMERA, DOME, 9MM, WDR, 3 MPX, LOCAL STORGE(MICRO SD). FREE 2 YEAR RADWELL WARRANTY
SECURITY CAMERA, INTEGRATED, 30 LEDS, 8 WATT, 12 VDC, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SECURITY CAMERS, 50/60 HZ, 2.0 W, COLOR CAMERA, CLASS 2 POWER. FREE 2 YEAR RADWELL WARRANTY
SENSOR AMPLIFIER UNIT, FIBER OPTIC. FREE 2 YEAR RADWELL WARRANTY
SMART CAMERA, DIGITAL INDUSTRIAL VISION SENSOR, 21.6-26.4VDC, 752X480 PIXELS RESOLUTION, WHITE LED. FREE 2 YEAR RADWELL WARRANTY
SMART CAMERA, STANDARD MODEL, MONOCHROME, AF TYPE, INFRARED LED, PULSE LIGHTING, 6 PORT, M12 / 12 PIN A CODE MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SMART CAMERA, T SERIES, IMPACT T27, GRAYSCALE, 1600 X 1200, 12 FPS, 1/1.8" CCD. FREE 2 YEAR RADWELL WARRANTY
SONY Camera & Vision XC-75
SONY Camera & Vision XC-HR50
SONY EVI-D70, 1/4INCH CCD, COLOR PAN/TILT/ZOOM, COMMUNICATION CAMERA. FREE 2 YEAR RADWELL WARRANTY
SPEED DOME IP CAMERA, 2MP, 30X IR, PTZ NETWORK, 24VAC, 2500MA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SURVEILLANCE CAMERA HOUSING, 24V. FREE 2 YEAR RADWELL WARRANTY
SURVEILLANCE CAMERA, DUAL STREAM, 2 WAY AUDIO, SD CARD SLOT, VIDEO MOTION DETECTION, AC/DC. FREE 2 YEAR RADWELL WARRANTY
THERMAL CAMERA, NTSC 640X480, X AND 4X E-ZOOM, 12 X 10 FOV, 50 MM LENS, F-612E, 50MM, 640X480, NTSC E-ZOOM. FREE 2 YEAR RADWELL WARRANTY
TRANSPARENCY PROTECTORS WITH PRE-VIEW, USE W/ FILM SIZE TO 8-1/2X11IN 215X279MM, 10/PACK. FREE 2 YEAR RADWELL WARRANTY
ULTRA-COMPACT, FIXED TYPE CODE READER. FREE 2 YEAR RADWELL WARRANTY
USB 3.0 CAMERA, ACA800-510UM, 511 FRAMES PER SECOND, 10 BITS, 3 WATT, BOX HOUSING TYPE. FREE 2 YEAR RADWELL WARRANTY
USB CAMERA, FOR PHOTO IDENTITY SYSTEM. FREE 2 YEAR RADWELL WARRANTY
VICON, HOUSING FOR OUTDOOR CCTV CAMERA, WEATHERPROOF, W/ HEATER AND SUNSHIELD, 25W, 24VAC. FREE 2 YEAR RADWELL WARRANTY
VIDEO CAMERA CONFERENCING REMOTE CONTROL, TANDBERG TRACKER X1. FREE 2 YEAR RADWELL WARRANTY
VIDEO CAMERA, CLOSED-CIRCUIT,BLACK /WHITE, SOLID STATE, 24VAC, 4W, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
VIDEO CAMERA, DOME, CLOSED CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
VIDEO DOOR STATION, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
VIDEO MODULE, ACA2500-14GC, 42MMX29MMX29MM . FREE 2 YEAR RADWELL WARRANTY
VISION CAMERA, ID READER, FIXED MOUNT, P/N 825-0209-1R A, COGNEX IN-SIGHT 5000 SERIES. FREE 2 YEAR RADWELL WARRANTY
VISION CAMERA, IN-SIGHT 8000 SERIES, INDUSTRIAL, DIGITAL, 300K PIXEL, 1X MAGNIFICATION, 512 MB, 217 FPS, LED INDICATOR, GIGABIT ETHERNET, POE, C-MOUNT, 48 VDC, ZINC DIE-CAST HOUSING. FREE 2 YEAR RADWELL...
VISION SENSOR 640X480 INSIGHT 5400 W/PATMAX. FREE 2 YEAR RADWELL WARRANTY
VISION SENSOR CAMERA 12VDC W/LIGHE SOURCE. FREE 2 YEAR RADWELL WARRANTY
VISION SENSOR FA45 , 522-91134. FREE 2 YEAR RADWELL WARRANTY
VISION SENSOR, OPTICAL SENSOR, AREA SENSOR, GEN.2 SOFTWARE, VALUE HIGH END 305, INTERNAL RED LIGHT, CCD MONOCHROME, CODEREADER, SMARTCAM LENS 12 MM, EXTENDED, ETHERNET 4PIN + RS422. FREE 2 YEAR...
VISION SYSTEM, BOA 1280M PRO, 12 - 30 VDC, 22 FPS, 280 X 960 RESOLUTION, MONO SPECTRUM, ETHERNET 100 BASE-T, LED LIGHT INDICATORS, RS232. FREE 2 YEAR RADWELL WARRANTY
VISION UNIT, INSIGHT 5410, DIGITAL, 24 VDC, 640 X 480 PIXEL, VGA, 8 PIN, M12 CONNECTION, 256 MB SDRAM. FREE 2 YEAR RADWELL WARRANTY