Radwell International Datasheets for Audio Amplifier Chips
Audio amplifiers are used in circuits and systems to process audio signals.
Audio Amplifier Chips: Learn more
| Product Name | Notes |
|---|---|
| 14W HI-FI AUDIO AMPLIFIER, 5PIN. FREE 2 YEAR RADWELL WARRANTY | |
| AMP, POWER, AUDIO, SMD, SOIC8, 301; OUTPUT POWER:700MW; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:2.5V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE ROHS... | |
| AMPLIFIER, 10 W, 1 CHANNEL, AUDIO AMPLIFIER, 5 PIN PLASTIC ZIP. FREE 2 YEAR RADWELL WARRANTY | |
| AMPLIFIER, AUDIO DISTRIBUTION TYPE, ULTRA LOW NOISE/DISTORTION, ADJUSTABLE GAIN, DISTRIBUTION W/ GAIN OR LOSS, DISTRIBUTION W/ IMPEDANCE CONVERSION, ISOLATED OUTPUT, BALANCED/UNBALANCED INPUT/OUTPUT, 3 OUTPUT MAX, 24 VDC. FREE 2 YEAR... | |
| AMPLIFIERS, 30 WATT AUDIO AMPLIFIER @ 25 VRMS, 120 VAC, FOR DVC-AO APPLICATION, FIRE ALARM 30 WATT AUDIO AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| AUDIO AMPLIFIER IC, SM AMP DUAL DIFF LINE RECEIVER, DEVICE TYPE: DIFFERENTIAL RECEIVER, SUPPLY VOLTAGE MIN: 4V, SUPPLY VOLTAGE MAX: 18V, DRIVER CASE STYLE: SOIC, NO. OF PINS: 14 PINS,... | |
| AUDIO AMPLIFIER, 0.325W, 1 CHANNEL(S), 1 FUNC, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| AUDIO AMPLIFIER, 22W, 2 CHANNEL(S), 1 FUNC, BIPOLAR, TO-220 15 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| AUDIO AMPLIFIER, 5.5W, 10-PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| AUDIO AMPLIFIER, 68W, 1 CHANNEL(S), 1 FUNC, BIPOLAR, TO-220 11 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| AUDIO AMPLIFIER, CLASS AB, 2.5W, DIP-8; OUTPUT POWER:2.5W; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:10V TO 22V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE ROHS... | |
| AUDIO AMPLIFIERS 20-W AUDIO PWR AMP . FREE 2 YEAR RADWELL WARRANTY | |
| AUDIO BUFFER MAAP MODULE 0.1A 12VDC IN/OUT 3.5MM STEREO MINI INPUT BLACK 60-610-11. FREE 2 YEAR RADWELL WARRANTY | |
| AUDIO MIXER, SELF-POWERED, ONE MIC INPUT, 1 MIC INPUT, TWO MIC/LINE + 1 MIC , 24 VDC, 100/240 VAC, 47/63 HZ, 60 W, 2 BAND TONE CONTROL, AUTO STAND-BY MODE,... | |
| AUDIO POWER AMP, -40 TO 85DEG C; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:8MHZ; SLEW RATE:20V/µS; SUPPLY VOLTAGE RANGE:± 2.5V TO ± 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; | |
| AUDIO POWER AMPLIFIER, CLASS AB 250MW SO; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| AUDIO POWER AMPLIFIER, CLASS AB, 700MW D; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURE, AUDIO POWER CIRCUIT HI FI AMPLIFIER, IC MODULE, 1.5 MP, 35V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AMPLIFIER, 50W, 1 CHANNEL, 1 FUNC, CLASS D, MONO BRIDGED AUDIO, TSSOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER FOR THE PRO CARE 6000 NURSE CALL SYSTEM, 3 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER, 0.325W, 1 CHANNEL(S), 1 FUNC, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER, 0.325W, 1 CHANNEL(S), 1 FUNC, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER, 1.5W, 2 CHANNEL(S), 1 FUNC, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER, 18W, 1 CHANNEL(S), 1 FUNC, TO-220-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER, 2.5W, 1 CHANNEL(S), 1 FUNC, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER, C-BUS, REMOTE MOUNT, 25 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUDIO POWER AMPLIFIER, CLASS AB, 2.3W DIP-16 AMPLIFIER CLASS:AB; NO. OF CHANNELS:2 CHANNEL; OUTPUT POWER:2.3W; SUPPLY VOLTAGE RANGE:3V TO 12V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:16PINS; LOAD... | |
| DISCONTINUED BY MANUFACTURER, AUDIO PREAMPLIFIER, 1 CHANNEL(S), 1 FUNC, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUDIO/VIDEO MODULATOR, 62CHANNEL, REPLACED BY TMM45-*. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC AUDIO POWER AMPLIFIER, 8-PIN, 3W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PIEZO BUZZER AND AUDIO INDICATOR, 97 DBA, 12VDC, 3500HZ, 6MA, 2WIRE, 28X25.4MM, PULSE TONE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER AMPLIFIER, 2 X AUDIO INPUTS, 2 X 250 W AUDIO OUTPUTS, 8 X CONTROL INPUTS, 2 X CONTROL OUTPUTS, 100-120/220-240 V, 50/60 HZ. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, TWO OUTPUT VGA AND AUDIO DISTRIBUTION AMPLIFIER, 350 MHZ FULLY LOADED. FREE 2 YEAR RADWELL WARRANTY | |
| IC, AMP, AUDIO POWER, MONO, SMD; OUTPUT POWER:3W; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:2V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE MIN:-40°C; | |
| IC, AUDIO, 4.2W, CHANNEL AUDIO POWER AMP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, DUAL AUDIO AMPLIFIER, 2 X 12W, 21V, 2.2A, 15W, 9 PIN SIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OP AMP, DIFFERENTIAL AUDIO, 135; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE MAX:85¦C; PRODUCT RANGE:-; MSL:MSL 3 - 168 HOURS; SVHC:NO SVHC (15-JAN-2019); AMPLIFIER CASE... | |
| IC,AUDIO AMPLIFIER,SINGLE,CMO S,SOP,16PIN,PLASTIC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IC-AF AUDIO AMPLIFIER, 2W. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, AUDIO AMPLIFIER, 15 MHZ, 40 MA, THROUGH HOLE, 8 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| OP AMP AUDIO DUAL HF 8-SO, POWERWISE; OUTPUT POWER:-; AMPLIFIER CLASS:AB; NO. OF CHANNELS:2 CHANNEL; SUPPLY VOLTAGE RANGE:± 2.5V TO ± 17V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; LOAD IMPEDANCE:2KOHM; | |
| OP AMP, QUAD, AUDIO, 36V, 14SOIC; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:18MHZ; SLEW RATE:10V/¦S; SUPPLY VOLTAGE RANGE:4.5V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT:... | |
| PRICE/EA (MIN PURCH= 2000) IC, AUDIO OP-AMP, 12MHZ, TSSOP-8; NO. OF CHANNELS:2; SUPPLY VOLTAGE RANGE:2V TO 16V; LOAD IMPEDANCE:2KOHM; OPERATING TEMPER. FREE 2 YEAR RADWELL WARRANTY | |
| VALCOM Audio Visual V-1030C |