STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW11NK90Z STW11NK90Z

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037122-STW11NK90Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 9.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 115nC @ 10V Max Input Capacitance: 3000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 980 mOhm @ 4.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037122-STW11NK90Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 9.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 115nC @ 10V Max Input Capacitance: 3000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 980 mOhm @ 4.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW11NK90Z - 037122-STW11NK90Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW11NK90Z
037122-STW11NK90Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW11NK90Z 037122-STW11NK90Z
Manufacturer: STMicroelectronics Win Source Part Number: 037122-STW11NK90Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 9.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 115nC @ 10V Max Input Capacitance: 3000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 980 mOhm @ 4.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037122-STW11NK90Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 9.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 115nC @ 10V
Max Input Capacitance: 3000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 980 mOhm @ 4.6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 900V 9.2A 0.82 Ohm MOSFET Transistor
278-STW11NK90Z
N-Channel 900V 9.2A 0.82 Ohm MOSFET Transistor 278-STW11NK90Z
900V N-Channel MOSFET, 9.2A, 0.82 Ohm, TO-247 Product overview: STW11NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 9.2A, 0.82 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 9.2A, 0.82 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW11NK90Z can be used for catalog matching and distributor lookup.

900V N-Channel MOSFET, 9.2A, 0.82 Ohm, TO-247 Product overview: STW11NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 9.2A, 0.82 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 9.2A, 0.82 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW11NK90Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7610266P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610266P
MOSFETs 7610266P
MOSFET N-Channel 900V 9.2A TO247

MOSFET N-Channel 900V 9.2A TO247

Supplier's Site
MOSFETs - 7610266 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610266
MOSFETs 7610266
MOSFET N-Channel 900V 9.2A TO247

MOSFET N-Channel 900V 9.2A TO247

Supplier's Site
MOSFETs - 1687530 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687530
MOSFETs 1687530
MOSFET N-Channel 900V 9.2A TO247

MOSFET N-Channel 900V 9.2A TO247

Supplier's Site
Single FETs, MOSFETs - 497-6198-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6198-5-ND
Single FETs, MOSFETs 497-6198-5-ND
N-Channel 900V 9.2A (Tc) 200W (Tc) Through Hole TO-247-3

N-Channel 900V 9.2A (Tc) 200W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Single FETs, MOSFETs - STW11NK90Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW11NK90Z
Single FETs, MOSFETs STW11NK90Z
MOSFET N-CH 900V 9.2A TO247-3

MOSFET N-CH 900V 9.2A TO247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N Ch 900V Zener SuperMESH 9.2A

MOSFET N Ch 900V Zener SuperMESH 9.2A

Buy Now Datasheet
Transistor - 38979618 - Radwell International
Willingboro, NJ, United States
Transistor
38979618
Transistor 38979618
POWER FIELD-EFFECT TRANSISTOR, 9.2A I(D), 900V, 0.98OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 9.2A I(D), 900V, 0.98OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW11NK90Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW11NK90Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW11NK90Z
MOSFET N-CH 900V 9.2A TO247-3

MOSFET N-CH 900V 9.2A TO247-3

Supplier's Site
Mosfet, N Ch, 900V, 9.2A, To-247; Channel Type Stmicroelectronics - 57P2582 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 900V, 9.2A, To-247; Channel Type Stmicroelectronics
57P2582
Mosfet, N Ch, 900V, 9.2A, To-247; Channel Type Stmicroelectronics 57P2582
MOSFET, N CH, 900V, 9.2A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:9.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 900V, 9.2A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:9.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 037122-STW11NK90Z 278-STW11NK90Z 7610266P 7610266 497-6198-5-ND STW11NK90Z STW11NK90Z 38979618 STW11NK90Z 57P2582
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW11NK90Z N-Channel 900V 9.2A 0.82 Ohm MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 900V, 9.2A, To-247; Channel Type Stmicroelectronics
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 900 volts 900 volts
PD 200000 milliwatts 200000 milliwatts 200000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247 TO-247; To-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data