STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK70ZFP STP9NK70ZFP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 026363-STP9NK70ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Family Name: STP9NK70 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4A, 10V Alternative Parts (Cross-Reference): AP07N70CF-A; 2SK4100LS; PJF10N65; Introduction Date: April 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 026363-STP9NK70ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Family Name: STP9NK70 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4A, 10V Alternative Parts (Cross-Reference): AP07N70CF-A; 2SK4100LS; PJF10N65; Introduction Date: April 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK70ZFP - 026363-STP9NK70ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK70ZFP
026363-STP9NK70ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK70ZFP 026363-STP9NK70ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 026363-STP9NK70ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Family Name: STP9NK70 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4A, 10V Alternative Parts (Cross-Reference): AP07N70CF-A; 2SK4100LS; PJF10N65; Introduction Date: April 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 026363-STP9NK70ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Family Name: STP9NK70
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 700V
Continuous Drain Current at 25°C: 7.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 1370pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4A, 10V
Alternative Parts (Cross-Reference): AP07N70CF-A; 2SK4100LS; PJF10N65;
Introduction Date: April 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
700V 7.5A MOSFET Transistor
278-STP9NK70ZFP
700V 7.5A MOSFET Transistor 278-STP9NK70ZFP
700V N-CH MOSFET, 7.5A, 1.2R, TO-220FP Product overview: STP9NK70ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK70ZFP can be used for catalog matching and distributor lookup.

700V N-CH MOSFET, 7.5A, 1.2R, TO-220FP Product overview: STP9NK70ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK70ZFP can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 7610219 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610219
MOSFETs 7610219
MOSFET N-Channel 700V 7.5A TO220FP

MOSFET N-Channel 700V 7.5A TO220FP

Supplier's Site
MOSFETs - 7610219P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610219P
MOSFETs 7610219P
MOSFET N-Channel 700V 7.5A TO220FP

MOSFET N-Channel 700V 7.5A TO220FP

Supplier's Site
MOSFETs - 1687523 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687523
MOSFETs 1687523
MOSFET N-Channel 700V 7.5A TO220FP

MOSFET N-Channel 700V 7.5A TO220FP

Supplier's Site
Single FETs, MOSFETs - 497-12623-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12623-5-ND
Single FETs, MOSFETs 497-12623-5-ND
N-Channel 700V 7.5A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 700V 7.5A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP9NK70ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP9NK70ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP9NK70ZFP
MOSFET N-CH 700V 7.5A TO220FP

MOSFET N-CH 700V 7.5A TO220FP

Supplier's Site
Single FETs, MOSFETs - STP9NK70ZFP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP9NK70ZFP
Single FETs, MOSFETs STP9NK70ZFP
MOSFET N-CH 700V 7.5A TO220FP

MOSFET N-CH 700V 7.5A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch, 700V-1ohm Zener SuperMESH 7.5A

MOSFET N-Ch, 700V-1ohm Zener SuperMESH 7.5A

Buy Now Datasheet
Mosfet, N Channel, 700V, 7.5A, To-220Fp; Channel Type Stmicroelectronics - 33R1295 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 700V, 7.5A, To-220Fp; Channel Type Stmicroelectronics
33R1295
Mosfet, N Channel, 700V, 7.5A, To-220Fp; Channel Type Stmicroelectronics 33R1295
MOSFET, N CHANNEL, 700V, 7.5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:700V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 700V, 7.5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:700V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 38979288 - Radwell International
Willingboro, NJ, United States
Transistor
38979288
Transistor 38979288
TRANSISTOR, MOSFET, N-CHANNEL, 30VGS, 7.5A, 35W, 700V, TO-22FP. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N-CHANNEL, 30VGS, 7.5A, 35W, 700V, TO-22FP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 026363-STP9NK70ZFP 278-STP9NK70ZFP 7610219 7610219P 497-12623-5-ND STP9NK70ZFP STP9NK70ZFP STP9NK70ZFP 33R1295 38979288
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK70ZFP 700V 7.5A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N Channel, 700V, 7.5A, To-220Fp; Channel Type Stmicroelectronics Transistor
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 700 volts 700 volts
PD 35000 milliwatts 35000 milliwatts 35000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220FP TO-220; To-220fp TO-220; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
Unlock Full Specs
to access all available technical data