Medium Power NPN Darlington Bipolar Power Transistor PNP , 2.0 A, 80 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: TIP116G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0 A, 80 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 2.0 A, 80 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP116G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 80V 2A 2W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 053170-TIP116G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 2.5V @ 8mA, 2A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Darlington Transistors 2A 80V Bipolar Power PNP
TRANS PNP DARL 80V 2A TO220
DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, PNP, -80V, TO-220, COLLECTOR EMITTER VOLTAGE V(BR)CEO: 80V, POWER DISSIPATION PD: 50W, DC COLLECTOR CURRENT: 2A, DC CURRENT GAIN HFE: 1000HFE, 3PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 276-TIP116G | TIP116G-ND | 053170-TIP116G | TIP116G | TIP116G | 18731536 |
| Product Name | 2.0 A 80 V TO-220 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP116G | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | PNP | PNP | PNP; PNP - Darlington | |||
| IC(max) | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 80 volts | 80 volts | ||||
| VCBO | 80 volts |