Radwell International Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| 88 LB. CAPACITY, 10-32 MOUNT HOLE, 2" TRAVEL, BALL BEARING SLIDE TABLE SINGLE AXIS, 8 MOUNTING HOLES, 4" LONG X 2.62" WIDE X 1" HIGH. FREE 2 YEAR RADWELL WARRANTY... | |
| ACTUATOR CAPTIVE LINEAR ACTUATOR BIPOLAR. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR SWITCH LEVER ARM 19MM. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 90-140VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, B-TRACK, 24 VDC, 1200 LBF, CONNECTOR, SPECIAL. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ELECTRAK 1, 24 VDC, 25 LBF, 2.3 IN, POTENTIOMETER, CABLE LENGTH 2 IN, CONNECTOR (MOTOR), FLYING LEADS (FEEDBACK), 2.10 IN/S TRAVEL RATE @ FULL LOAD. FREE 2 YEAR RADWELL... | |
| ACTUATOR, ELECTRAK 1, 24 VDC, 25 LBF, 4.5 IN, NO FEEDBACK, CABLE LENGTH 2 IN, CONNECTOR MOTOR, 2.10 IN/S TRAVEL RATE AT FULL LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ELECTRAK 1, 24 VDC, 75 LBF, 3.8 IN, NO FEEDBACK, CABLE LENGTH 2 IN, CONNECTOR, 0.65 IN/S TRAVEL RATE @ FULL LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ELECTRAK 1, 24 VDC, 75 LBF, 5.8 IN, NO FEEDBACK, CABLE LENGTH 2 IN, CONNECTOR, 0.65 IN/S TRAVEL RATE @ FULL LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ELECTRAK 5, 230 VAC, 500 LBF, 12 IN, NO FEEDBACK, CABLE LENGTH 23 IN, FLYING LEADS, 1.70 IN/S TRAVEL RATE @ FULL LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, FOR SAFETY SWITCHES SGA/SGP/STA/STP/STM, STAINLESS STEEL, RUBBER BUSH. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, HINGED LEFT/RIGHT, >200 MM,S-LR-SN, AKA: 096838. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, KIT: CAPACITOR, FOR 110VAC ACTUATOR (CAP RATED @330V). FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, KIT:GEARSET,DELRIN,5 8:1,PIN ). FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, PPA, 12 VDC, 1500 LBF, 12 IN, NO FEEDBACK, CABLE LENGTH 16.5 IN, FLYING LEADS, 0.37 IN/S TRAVEL RATE @ FULL LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, PPA, 12 VDC, 1500 LBF, 18 IN, NO FEEDBACK, CABLE LENGTH 16.5 IN, FLYING LEADS, 0.37 IN/S TRAVEL RATE @ FULL LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, PPA, 90 VDC, 1500 LBF, 8 IN, POTENTIOMETER, CABLE LENGTH 16.5 IN, FLYING LEADS, 0.17 IN/S TRAVEL RATE @ FULL LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING POSITIONER, METRIC READOUT, 4 INCH TRAVEL, MANUAL DRIVEN, 100 LB LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL SCREW ACTUATOR, BALL SCREW NUT, 30MM OUTTER DIAMETER, 60MM LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| BARBER COLMAN, MA40-7173-0-0-1, MA407173001, LINEAR ACTUATOR, 2POS, SPRING RETURN, 150 IN-LB TORQUE, 24VAC/VDC, 7.5VA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING ASSY, LINEAR/POSITIONER, LINEAR ACTUATOR, LENGTH/ , WIDTH/ , TOTAL_H/ , STROKE/ 600.0 MM, PRLD/ , ,. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LINEAR SET, CLOSED-TYPE, NORMAL, LSAC-20-DD-G. FREE 2 YEAR RADWELL WARRANTY | |
| CONTINENTAL AIR TOOL Machine Parts FS 70-7 CI 1/4 NPT (CA) | |
| DAEDAL Machine Parts 3505-05 | |
| DAEDAL Machine Parts 4601 | |
| DAMPER ACTUATOR, M61 SERIES, FLOATING CONTROL SIGNAL, 24 VAC SUPPLY, 50/60HZ, 90-160 DEGREE ROTATIONAL STROKE, 3/8 INCH SHAFT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, KM SERIES, 5 MM ROLLER SCREW LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, KM SERIES, STANDARD CAPACITY ROLLER SCREW, ACTUATOR SIZE 60 MM (2.375 INCH), 65 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, LINEAR, 230 V, 6.5 A, 3000 RPM MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, LINEAR,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, WOBBLE STICK, 23.5MM SPRING, 50MM ROD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECT LINEAR MAGNET, 5 X 2 INCH DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYBRID LINEAR ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAMOTOR ACTUATOR, VOLTAGE: 120 VAC/ 50/60 HZ, MOTOR: 14 AMP, SOLENOID: 0.07 AMP, GROSS HYDR FORCE: 500 LBF, OPERATING TEMP: -40 TO 150 F, POWER STROKE: 40-60... | |
| DISCONTINUED BY MANUFACTURER, LIFTING COLUMN, 1600 N / MAX LOAD, ACTUATED DUTY CYCLE / 10% MAX 2 MIN / 18 MIN, 3.4 AMP / 24 V, 200 MM STROKE. FREE... | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR W/GUIDE, LOADING METHOD: 4-WAY EQUAL LOAD TYPE, SEAL RESISTANCE BAND: UU. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 150MM TRAVEL, PRECISION GRADE, 10MM BALLSCREW, NO BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 16IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 230 V, 6.5 A, 3000 RPM MAX, (27808). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 24 VDC, 10:1 GEAR RATIO, 250 N, 300 MM, 25% DUTY CYCLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 24 VDC, 10:1 RATIO, 152 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 24VDC, 250N, 70MM STROKE, 15MM/S, 10% DUTY CYCLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 250MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 25MM PISTON DIAMETER, 610MM STROKE, ADJUSTABLE END POSITION CUSHIONING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 5.5 AMP, 24 VDC, 6000N PUSH, 4000N PULL, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 5.5 AMP, 24 VDC, 6000N PUSH, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 620MM, 20UM, 5VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, BALL SCREW 1/4INCH LEAD, PARALLEL, POSITION P, 1:1 RATIO, REAR CELVIS, SPHERICAL ROD EYE, 3 O'CLOCK ORIENTATION, 450MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, BALL SCREW DRIVE/BALL GUIDE, MOUNTING FOR SERVO MOTOR, 16.5 INCH RANGE OF MOTION, BELLOWS CONNECTED TO CAR, 100 X 60 MM. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, BELT DRIVE, PRISM GUIDE, .2 MM REPEATABILITY, 430 MM STROKE, 726 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, BUILT-IN GUIDE, 2.13 X 1.5 INCH FRAME, 0.4724 INCH LEAD, 3.94 INCH STROKE, BALL SCREW DRIVE METHOD, 16 LB THRUST, 22 LB PUSH FORCE, W/... | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, MAX SPEED 800 MM/S, MAX THRUST 100N. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, MOTION ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, PNEUMATIC, 8MM PISTON, 200MM STROKE, RECIRCULATING BALL BEARING GUIDE, FLEXIBLE CUSHIONING, NON ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, POSITIONING AXIS, SIZE 40, 150MM STROKE, WITHOUT GUIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, RCS SERIES, SLIDER TYPE SA5, STRAIGHT, 52 MM WIDTH, ABSOLUTE INCREMENTAL ENCODER, 20 W, 300 MM STROKE, HIGH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, SPINDLE AXIS, 450MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR DRIVE UNIT, DPG SERIES, RODLESS, 280 MM X 21 MM, 120 PSI / 8 BAR, REPLACED BY DGC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR DRIVE, 18 MM PISTON DIAMETER, 305 MM STROKE, RECIRCULATING BALL BEARING GUIDE, SHOCK ABSORBER/SELF-ADJUST ING/PROGRESSIVE, FOR PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR DRIVE, 50MM PISTON, 450MM STROKE, PLAIN BEARING GUIDE, LINEAR SHOCK ABSORBER, SELF ADJUSTING, PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR DRIVE, 50MM PISTON, 550MM STROKE, PLAIN BEARING GUIDE, LINEAR SHOCK ABSORBER, SELF ADJUSTING, PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR DRIVE, COMPACT GUIDE, 25 MM PISTON DIAMETER, 2225MM STROKE, CUSHIONING ADJUSTABLE AT BOT ENDS, PROXIMITY SENSOR, STANDARD PISTON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR DRIVE, PNEUMATIC, 1 INCH PISTON DIAMETER, 20 INCH STROKE, 7 BAR, 101 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ENCODER, D159062F7849, 40UM PITCH, 1140MM, SQ WAVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR GUIDE BLOCK, 2-3/4IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR GUIDE, SHS-LC SERIES, BALL CARRIAGE PROFILE RAIL, FLANGED LONG BLOCK, 25 MM RAIL SIZE, 109 MM WIDE, 36.8 KN LOAD CAPACITY, SS SEAL TYPE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, LINEAR GUIDED BEARING, W/ RAIL, RAIL DIMENSION; 7 MM, STANDARD W/ END SEAL, 1 RUNNER BLOCK, HIGH ACCURACY GRADE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR GUIDED BEARING, W/ RAIL, RAIL DIMENSION; 7 MM, STANDARD W/ END SEAL, 2 RUNNER BLOCK, HIGH ACCURACY GRADE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR GUIDED BEARING, W/ RAIL, RAIL DIMENSION; 7 MM, STANDARD W/ END SEAL, 2 RUNNER BLOCK, HIGH ACCURACY GRADE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR SLIDE, 20 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHANICALLY JOINTED RODLESS CYLINDER, BORE SIZE 40(MM), CYLINDER STROKE 100(MM). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE PNEUMATIC CLEVIS MOUNT .3-.7MPA AVAILABLE, REBUILT SURPLUS, NEW, NEVER USED, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID, 110/120VAC, 60HZ, PULL, K200G. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEP MOTOR ACTUATOR, ELECTRAK 2000, 0.01 IN MAX END PLAY, BALL SCREW TYPE, -40 DEGREES F MIN TEMP, 150 DEGREES F MAX TEMP. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, LINEAR ACTUATOR, 2.33V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THK , SR30TB1SS-GK, SR30TB1SSGK, LINEAR SLIDE BEARING, 6.5X5.5X1.5IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFDACTURER, CONTROLLER, RCS SERIES, 100/200VAC 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC ACTUATOR, 150 MM STROKE, THREAD M6, 24 VDC, 10M/S2 ACCELERATION. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC CYLINDER, 50MM PROFILE SIZE, 0.200IN LEAD, INLINE MOUNTING STYLE, 1:1 DRIVE RATIO, 50:1 GARBOX RATIO, BOTTOM TAP CYLINDER MOUNTING, LINEAR ROD GUIDE MODULE, 12 O'CLOCK ORIENTATION, NO BRAKE, 250MM... | |
| EUCHNER Machine Parts A-C-H-G-SST-126015 | |
| EUCHNER Machine Parts A-C-H-W-SST-122667 | |
| EUCHNER Machine Parts BETAETIGER-S-GT-LN | |
| EUCHNER Machine Parts STP/STM/SGP/STA/SGA HINGED S-LR-SN | |
| GAS SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL SENSING SOLUTIONS Machine Parts AML54-F10K | |
| HONEYWELL SENSING SOLUTIONS Machine Parts LSZ51C | |
| HYDRAMOTOR GAS VALVE BODY, V710 SERIES, 2-WAY NORMALLY CLOSED, DIE-CAST ALUMINUM BODY, 15 PSI MAX, 2.5 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAMOTOR GAS VALVE BODY, VALVE PART / VALVE SUB ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAMOTOR GAS VALVE BODY,VALVE PART / VALVE SUB ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAMOTOR GASE VALVE, VALVE BODY, VALVE SUB ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| IEC CONTROL AND LOAD SWITCH ACTUATOR, TYPE A, SCREW MOUNTING, GRAY/BLACK, 64MM X 64MM, LEGEND TEXT: NO TEXT, EUROPEAN PRODUCTOFFERING. FREE 2 YEAR RADWELL WARRANTY | |
| IKO NIPPON THOMPSON Machine Parts LWLF18C1BPS2 | |
| ISO 15552 CYLINDER SE, 600 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| JOYCE DAYTON, WJ63U1N-32-STDX, WJ63U1N32STDX, 75 TON MACHINE SCREW JACKS, UPRIGHT CONFIGURATION, PLAIN END, TRAVELING NUT, 32IN. FREE 2 YEAR RADWELL WARRANTY | |
| LINAK Machine Parts 121000-10702420 | |
| LINEAR ACTUATOR / CYLINDER, STRAIGHT MOTOR TYPE, 3.94 INCH STROKE, 0.47 INCH LEAD, 15.74 LB THRUST, 22.48 LB PUSH FORCE, WITH AZ SERIES ABSOLUTE ENCODER MOTOR. FREE 2 YEAR RADWELL... | |
| LINEAR ACTUATOR ASSEMBLY, SUREMOTION, GEN 2 VALUE, 2.360 INCH WIDTH, 12 INCH TRAVEL, LEAD SCREW, 0.2 INCH PITCH, HARD COATED ALUMINUM RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR ASSEMBLY, SUREMOTION, GEN 2 VALUE, 2.360 INCH WIDTH, 12 INCH TRAVEL, LEAD SCREW, 0.5 INCH PITCH, HARD COATED ALUMINUM RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR PROPORTIONAL, 220LB, F979N, 9.7VA 7.4W24V, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR SLIDE, 15MM RAIL SIZE, SHS-R SERIES, NARROW BLOCK, 64.4 MM WIDE, LOAD CAPACITY 14.2 KN, STANDARD BALL CARRIAGE PROFILE, (202E15322000000). FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, 1 LINEAR RAIL, 280MM RAIL LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, 1-1/2INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, 210 GEAR RATIO, 50MM STROKE LENGTH, 12VDC, 3.3MA STANDBY CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, 5.5 AMP, 24 VDC, 6000N PUSH, IP54, . FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, 5.5 AMP, 24 VDC, 6000N PUSH, IP54,. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, 6IN STROKE, 74/116 CONT MOTOR TORQUE . FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, B-TRACK, RUGGED DUTY, K2, 10:1 GEAR RATIO, 24 VDC MOTOR VOLTAGE, BRONZE NUT, 4 INCH / 100 MM STROKE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, B-TRACK, RUGGED DUTY, K2, 5:1 GEAR RATIO, 12 VDC MOTOR VOLTAGE, BRONZE NUT, 18 INCH / 450 MM STROKE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, BLOCK, 25MM . FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, DGC-K SERIES, 200 MM STROKE, 18 MM PISTON DIAMETER, 2- 8 BAR OPERATING PRESSURE, DOUBLE-ACTING, 1312500. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, ELECTRIC. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, INCH MODEL, 0.375-INCH SHAFT DIAMETER, 0.10-INCH LEAD, 15 LB. THRUST RATING, #6-32 UNC X 1/4" DEEP TAPPED MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, MOVOPART M100, BELT DRIVE, BALL GUIDE, 0.10 MM REPEATABILITY, 1221 MM STROKE, 1779 MM OVERALL LENGTH, SINGLE STANDARD CARRIAGE, 176 MM TRAVEL PER SHAFT REV, SHAFT ON BOTH... | |
| LINEAR ACTUATOR, MT-2, ELECTROMECHANICAL, POTENTIOMETER FEEBACK, 48 V, 1/10 HP, (322418-01). FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, RCS2 SERIES, 100 WATT, 8 MM LEAD, 200 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, RCS2 SERIES, 60 WATT, 8 MM LEAD, 150 MM STROKE, FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, SPB SERIES, 500 LBS RATED LOAD, 12 INCH STROKE, 19 INCH RETRACTED LENGTH, 115 VAC, 2.1 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, SPB SERIES, 500 LBS RATED LOAD, 12IN STROKE, 19IN RETRACTED LENGTH, 115VAC, 2.1AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR GUIDE . FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR GUIDE BLOCK UNIT, 1 SLIDE UNIT, HIGH ACCURACY CLASS, INTRCHANGEABLE CODE. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR GUIDE RAIL, . FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR GUIDE RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR GUIDE, 37MM X 120MM, 280MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR GUIDE, STANDARD BALL CARRIAGE PROFILE RAIL, SERIES HRW-CA, 21 MM RAIL SIZE, 58.8 MM WIDE, 6.18KN LOAD CAPACTIY. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR GUIDE. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR RAIL BEARING BLOCK 4-3/8IN SLIDE 1-1/16IN W. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR SLIDE BLOCK BEARING, RAIL MASS 6.2 KG/M, BLOCK MASS 1.9 KG/PC, 3000 MM. FREE 2 YEAR RADWELL WARRANTY | |
| LOW TEMPERATURE BLACK CHROME PLATED LINEAR GUIDE - VARIOUS MODELS, ACCURACY, PRELOAD AND LUBRICATION TYPE SELECTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC LIFTING ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE LINEAR BEARING, MGW SERIES, WIDE, SIZE 7, STANDARD LENGTH, Z0 PRELOAD, BLOCK STYLE, HIGH PRECISION. FREE 2 YEAR RADWELL WARRANTY | |
| MOTION SYSTEMS Machine Parts 7162-0388 | |
| MOTOR COIL, SERIES 310, FOR I-FORCE IRONLESS LINEAR MOTORS, ONE POLE, IMPERIAL TOP MOUNT, NO COOLING, DELTA WOUND WITH THERMISTOR SINGLE CABLE: THF10, SERIES WINDING, 8 FEET. FREE 2 YEAR... | |
| MOTOR COIL, SERIES 310, FOR I-FORCE IRONLESS LINEAR MOTORS, SIX POLES, IMPERIAL SIDE MOUNT, NO COOLING, DELTA WOUND WITH THERMOSTAT SINGLE CABLE: THF08, SERIES WINDING, 8 FEET. FREE 2 YEAR... | |
| MOTOR COIL, SERIES 310, FOR I-FORCE IRONLESS LINEAR MOTORS, TWO POLES, METRIC TOP MOUNT, NO COOLING, DELTA WOUND WITH THERMOSTAT SINGLE CABLE: THF08, PARALLEL WINDING, 8 FEET. FREE 2 YEAR... | |
| PNEUMATIC LINEAR ACTUATOR, ULTRAN BAND, RODLESS CYLINDER, 50 MM BORE SIZE, 4 INCH STROKE LENGTH, DOUBLE END PORTING, SIDE FRONT PORT POSITION, ADJUSTABLE CUSHIONS, MRS POSITION SENSING. FREE 2 YEAR... | |
| PROPORTIONAL ACTUATOR BALL VALVE ASSEMBLY, 3.4W, 6.1VA, 24VAC/DC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL ACTUATOR BALL VALVE ASSEMBLY, 3/4IN, 3WAY, 3.4W, 6.1VA, 24VAC/DC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| REXROTH Machine Parts R162121420 | |
| ROH'LIX ACTUATOR, SIZE 2 FOR 3/8" SHAFT, 0.200" RH LEAD, 30 LB THRUST. FREE 2 YEAR RADWELL WARRANTY | |
| ROH'LIX ACTUATOR, SIZE 3 FOR 0.750 INCH SHAFT 1.00 INCH RH LEAD 60 LB THRUST. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR 180 DEGREES MANIFOLD. FREE 2 YEAR RADWELL WARRANTY | |
| RUNNER BLOCK, LINEAR, STANDARD HEIGHT, 34 MM RAIL WIDTH, FLANGED, LONG, STANDARD HEIGHT, LIGHT PRELOAD, NORMAL ACCURACY, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW ACTUATOR, COMMERCIAL SERIES, 24 VDC, 40:1 GEAR RATIO, 1000N LOAD, 150MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE-AXIS ACTUATOR, COMPACT CLEANROOM TYPE, HIGH-PRECISION SPECIFICATION, EXTRA LARGE TPE, MID-SUPPORT, ABSOLUTE ENCODER, 600W MOTOR, 40MM LEAD, 1400MM STROKE, SCON / SSEL / XSEL-P/Q, 5M CABLE, LIMIT SWITCH (STANDARD). FREE... | |
| SLIDE,BALL,1.75 SQ, POS/MECH MANUAL 4000SLD, PAR 4001. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID MAGNETIC LATCHING 1.96N 1WATT 6VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID MAGNETICALLY LATCHING 351MA 6VDC 17.1OHM. FREE 2 YEAR RADWELL WARRANTY | |
| SPARE,TLS-Z RFID, TARGET, CHASSIS MOUNT, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT ACTUATOR, FOR NM.VZA SWITCHES, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT ACTUATOR, FOR SAFETY SWITCH CTP / CTA, 2 SAFETY SCREWS INCLUDED, INDUCTIVE VIA READ HEAD, IP67 / IP69 / IP69K, 5 MM OVERTRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, FOR USE WITH:HONEYWELL HDLS SERIES LIMIT AND ENCLOSED SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, FOR USE WITH:HONEYWELL HDLS SERIES LIMIT AND ENCLOSED SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:-, FEATURES:NYLON CONSTRUCTION, 0.75-IN. (19.05MM) DIAMETER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| SWITCH ACTUATOR, FOR USE WITH:HONEYWELL LS SERIES LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:LS SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, FOR USE WITH:HONEYWELL SE SERIES MICROSWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:-, OPERATING POSITION:0.64 IN, OVER TRAVEL MIN:0.127MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, FOR USE WITH:LIMIT SWITCH, IP / NEMA RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, FOR USE WITH:PUSHBUTTON SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:-, ACTUATOR / CAP COLOUR:BLACK, ACTUATOR DIAMETER:0.99, ILLUMINATION:ILLUMIN ATED, MOUNTING HOLE DIA:32.512MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| SWITCH ACTUATOR,14CE,914CE, HDLS,HDLS SERIES, FOR USE WITH:HONEYWELL HDLS SERIES LIMIT AND ENCLOSED SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR; FOR USE WITH:HONEYWELL LS SERIES LIMIT SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:LS SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| THK Machine Parts SHS25LC1SSC1-GK | |
| THOMSON INDUSTRIES Machine Parts 7821094 | |
| WOODWARD Machine Parts DC10502-000-012 |