STMicroelectronics, Inc. 800V 2.5A DPAK MOSFET Transistor STD3NK80ZT4

Description
N-Ch MOSFET 800V 2.5A 4.5R DPAK Product overview: STD3NK80ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NK80ZT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET 800V 2.5A 4.5R DPAK Product overview: STD3NK80ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NK80ZT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 2.5A DPAK MOSFET Transistor
278-STD3NK80ZT4
800V 2.5A DPAK MOSFET Transistor 278-STD3NK80ZT4
N-Ch MOSFET 800V 2.5A 4.5R DPAK Product overview: STD3NK80ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NK80ZT4 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 800V 2.5A 4.5R DPAK Product overview: STD3NK80ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NK80ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-7968-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7968-1-ND
Single FETs, MOSFETs 497-7968-1-ND
N-Channel 800V 2.5A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 800V 2.5A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7968-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7968-6-ND
Single FETs, MOSFETs 497-7968-6-ND
N-Channel 800V 2.5A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 800V 2.5A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7968-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7968-2-ND
Single FETs, MOSFETs 497-7968-2-ND
N-Channel 800V 2.5A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 800V 2.5A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK80ZT4 - 031142-STD3NK80ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK80ZT4
031142-STD3NK80ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK80ZT4 031142-STD3NK80ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 031142-STD3NK80ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Family Name: STD3NK80Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 485pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1.25A, 10V Alternative Parts (Cross-Reference): NDD03N80ZT4G; IPD80R4K5P7ATMA1; CDM3-800; Introduction Date: June 10, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031142-STD3NK80ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Family Name: STD3NK80Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 485pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1.25A, 10V
Alternative Parts (Cross-Reference): NDD03N80ZT4G; IPD80R4K5P7ATMA1; CDM3-800;
Introduction Date: June 10, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - STD3NK80ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD3NK80ZT4
Single FETs, MOSFETs STD3NK80ZT4
MOSFET N-CH 800V 2.5A DPAK

MOSFET N-CH 800V 2.5A DPAK

Supplier's Site Datasheet
Transistor - 38972681 - Radwell International
Willingboro, NJ, United States
Transistor
38972681
Transistor 38972681
(PRICE/TC) MOSFET, N CHANNEL, 800V, 2.5A, DPAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:2.5A; ON RESISTANCE RDS(ON):3.8OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N CHANNEL, 800V, 2.5A, DPAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:2.5A; ON RESISTANCE RDS(ON):3.8OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD3NK80ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD3NK80ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD3NK80ZT4
MOSFET N-CH 800V 2.5A DPAK

MOSFET N-CH 800V 2.5A DPAK

Supplier's Site
Mosfet, N Channel, 800V, 2.5A, Dpak; Channel Type Stmicroelectronics - 33R1155 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 800V, 2.5A, Dpak; Channel Type Stmicroelectronics
33R1155
Mosfet, N Channel, 800V, 2.5A, Dpak; Channel Type Stmicroelectronics 33R1155
MOSFET, N CHANNEL, 800V, 2.5A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 800V, 2.5A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 800 Volt 2.5A Zener SuperMESH

MOSFET N-Ch 800 Volt 2.5A Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD3NK80ZT4 497-7968-1-ND 031142-STD3NK80ZT4 STD3NK80ZT4 38972681 STD3NK80ZT4 33R1155 STD3NK80ZT4
Product Name 800V 2.5A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK80ZT4 Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 800V, 2.5A, Dpak; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data