Radwell International Datasheets for Pipe Flanges

Flanges are used to connect pipes, tubes, hoses, and similar structures.
Pipe Flanges: Learn more

Product Name Notes
24 SPLIT FLANGE KIT CODE 61. FREE 2 YEAR RADWELL WARRANTY
3/4 GR FLANGED UNILET TYPE X. FREE 2 YEAR RADWELL WARRANTY
4" HOOK STYLE, STATIC PRESSURE TIP WITH FLANGE. FREE 2 YEAR RADWELL WARRANTY
74921469, FLANGE, FOR ATTACHMENT TO VALVARIO, SIZE 1, INTERNAL THREAD, ENCLOSED. FREE 2 YEAR RADWELL WARRANTY
74922653, FLANGE, FOR ATTACHMENT TO VALVARIO, 2IN NPT, INTERNAL THREAD CONNECTION, SIZE 3. FREE 2 YEAR RADWELL WARRANTY
ADAPTOR, CONVERT SAE/ISO/BSP PORTS TO SPLIT FLANGE CONNECTION . FREE 2 YEAR RADWELL WARRANTY
BULKHEAD FITTING, 1-1/4 INCH PP, W/ FPM STANDARD FLANGE GASKET, THREADED X, HREADED END CONNECTION. FREE 2 YEAR RADWELL WARRANTY
CLAMP, SWING, BOTTOM FLANGE, 1100 LB.. FREE 2 YEAR RADWELL WARRANTY
CLEVIS FLANGE, SNCB SERIES, SIZE 125, CORROSION RESISTANCE CLASS 1 - LOW CORROSION STRESS, ALUMINUM / STEEL MATERIALS, 174396. FREE 2 YEAR RADWELL WARRANTY
CLEVIS FLANGE, SNCS SERIES, SIZE 40, DIE-CAST ALUMINUM MOUNTING MATERIAL, 174398. FREE 2 YEAR RADWELL WARRANTY
CONDUIT ADAPTER, USED WITH VOLTAGE INDICATORS, WARNING PLATE FLANGE, 1-1/2 INCH NPT, DIE-CAST ALUMINUM WITH FEMALE THREADS. FREE 2 YEAR RADWELL WARRANTY
CONDUIT HUB, TYPE RX, OPENING 2-1/2IN, SQUARE FLANGE. FREE 2 YEAR RADWELL WARRANTY
CONDUIT,FLANGE 90 17MM. FREE 2 YEAR RADWELL WARRANTY
CONDUIT/PIPE TO FLANGE CLIP, FOR 1/2 OR 3/4 INCH EMT, 1/8-1/4 INCH FLANGE, PRICE PER 100. FREE 2 YEAR RADWELL WARRANTY
COUNDUIT OUTLET BOX, FLANGED, GRF SERIES, (2) 1/2" HUBS. FREE 2 YEAR RADWELL WARRANTY
CRIMP STYLE HYDRAULIC HOSE FITTING , SAE CODE 61 FLANGE HEAD, 1-1/4 PORT, HOSE INSIDE DIAMETER: 1IN,(PRICE/EACH)-43- CODE 61 FL-45. FREE 2 YEAR RADWELL WARRANTY
CRIMP STYLE HYDRAULIC HOSE FITTING, 79 SERIES FITTINGS, STEEL MATERIAL, PORT CONNECTION 3/4, PORT SIZE 3/4 INCH, SAE CODE 62 FLANGE HEAD STYLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 74922654, FLANGE, FOR ATTACHMENT TO VALVARIO, SIZE 3, DN 50, RP INTERNAL THREAD, ENCLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COAXIAL FITTING, FLANGE ELBOW, 40 STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLANGE HEAD FITTING GOSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC FLANGE, 1-1/2 IN, 2500 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, ADAPTER, 1/4" NPT, THREADED, FLANGED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PVDF UHP, STUB FLANGE, 90MM SIZE, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEALING WELL, PUSHBUTTON ACCESSORY, WITH INTEGRAL FLANGE SEAL, 6 WIRE, 800H SERIES, HEAVY DUTY, HAZARDOUS LOCATION, TYPE 7&9, INDUSTRIAL, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DWYER Pneumatics A-302F-A
FITTING, PVC VAN STONE FLANGE, 1-1/2, 4 HOLE,. FREE 2 YEAR RADWELL WARRANTY
FLANGE FITTING, 1/4 INCH NPT, ALUMINUM, MALE ADAPTER. FREE 2 YEAR RADWELL WARRANTY
FLANGE HALF SET. FREE 2 YEAR RADWELL WARRANTY
FLANGE HEAD, PARKRIMP PERMANENT SAE CODE 62, STRAIGHT, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
FLANGE, CA1-100. FREE 2 YEAR RADWELL WARRANTY
FLANGE, FOR ATTACHMENT TO VALVARIO, SIZE 1, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
FLANGED CONDUIT OUTLET BOX, HUB TYPE: GRFC, EXPLOSIONPROOF, DUST-IGNITIONPROOF, CONDUIT SIZE: 3/4 INCH, FORM NUMBER: 1, MALLEABLE IRON BODY W/ALUMINUM COVER. FREE 2 YEAR RADWELL WARRANTY
FLANGED GASKET, 2" BLACK, 1-WHITE AND 1-YELLOW DOT. FREE 2 YEAR RADWELL WARRANTY
FLANGED UNILET, 3/4 INCH GR, TYPE L, EXPLOSIONPROOF, DUST-IGNITIONPROOF. FREE 2 YEAR RADWELL WARRANTY
FLOATING JOINT, JA SERIES, 25 MM / 32 MM BORE, M10 X 1.25 THREAD SIZE, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
FLOATING JOINT, JA SERIES, FLANGE MOUNT, SIZE 14, PITCH 1.5 MM, CONNECTING THREAD: M10 - M18. FREE 2 YEAR RADWELL WARRANTY
FLOATING JOINT, JAF/JAL ACCESSORY,FLANGE MOUNT, M22 X 1.5. FREE 2 YEAR RADWELL WARRANTY
HANGER FLANGE TOP. FREE 2 YEAR RADWELL WARRANTY
HEAVYCON EVO SLEEVE HOUSING, 1407620, PLASTIC, WITH BAYONET FLANGE, FOR EVO SCREW CONNECTION, B6, FOR SINGLE LOCKING LATCH, HEIGHT: 87.5 MM, WITHOUT EVO SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY...
HOSE ADAPTER, HYDRAULIC, SPLIT FLANGE, FLARE SAE, 1 INCH FLANGE, 1-5/16 INCH THREAD. FREE 2 YEAR RADWELL WARRANTY
HOSE FITTING SPLITFLANGE 90- ELBOW C62 S. FREE 2 YEAR RADWELL WARRANTY
HOSE FITTING, 2 INCH INSIDE DIAMETER, STRAIGHT, 2 INCH PORT SIZE, FLANGE HEAD, 77 SERIES, STEEL MATERIAL, CRIMP STYLE. FREE 2 YEAR RADWELL WARRANTY
HOSE FITTING, HYDRAULIC, STEEL MATERIAL, 90 DEGREE ELBOW, 1-1/2 INCH INSIDE DIAMETER, FLANGE HEAD. FREE 2 YEAR RADWELL WARRANTY
HOSE FITTING, STEEL CONSTRUCTION, 1-1/2 INCH INSIDE DIAMETER, STRAIGHT SHAPE, FLANGE HEAD, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC COUPLING/ADAPTER, HYDRAULIC HOSE FITTING, HOSE ID: 1-1/2 IN, FLANGED DIAMETER: 2.38 IN, CUTOFF: 3.35 IN. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FITTING FLANGE PLUG. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FITTING, GOLBAL SPIRAL, 3/4IN COUPLING, FLANGE DIAMETER 50.8MM, HOSE INSIDE DIAMETER 3/4IN, MAXIMUM WORKING PRESSURE 4000PSI. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FLANGE ADAPTER, SAE CODE 62 FLANGE HEAD X MALE JIC 37, 90 ELBOW, 1-1/4INCH FLANGE X -20 JIC 37, STEEL. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FLANGE, 4 BOLT, 1.50IN SIZE, CODE 61, STEEL, 2700 PSI MAX DYNAMIC PRESSURE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC HOSE ADAPTER, FLANGE, FEMALE TO MALE, 6000 PSI, 99 DEGREE ELBOW, 5/8 INCH END SIZE 1, 7/8-14 INCH NPT X 2, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC HOSE FITTING, 43 SERIES FITTING, 90 DEGREE ELBOW, 3/4 INCH PORT CONNECTION, CRIMP-STYLE, STEEL, SAE CODE 61 FLANGE HEAD. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC HOSE FITTING, 5.31IN LENGTH, 1IN HOSE ID, 175IN FLANGE DIA. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC HOSE FITTING, 71 SERIES, CRIMP STYLE, 1-1/2" FLANGE HEAD, 1-1/2" PORT CONNECTION, STRAIGHT, STEEL. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC HOSE FITTING, 71 SERIES, CRIMP STYLE, 1-1/4" PORT SIZE, 1-1/4" FLANGE SIZE, 61 FLANGE HEAD, STRAIGHT, STEEL. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC HOSE FITTING, 71 SERIES, CRIMP STYLE, 61 FLANGE HEAD, 1" PORT, 1" FLANGE, STRAIGHT, STEEL. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC HOSE FITTING, 81594, 1 1/2 INCH HOSE INNER DIAMETER, 2 INCH NOMINAL FLANGE, 3.13 INCH "M" FLANGE DIAMETER, 4 INCH T DROP, 3.88 INCH "C" CUT-OFF, .5 INCH FLANGE...
HYDRAULIC HOSE FITTING, CRIMP STYLE FITTING, 43 SERIES, STRAIGHT, 1-1/2 INCH PORT CONNECTION, SAE CODE 61 FLANGE HEAD, STEEL. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC HOSE FITTING, CRIMP STYLE FITTING, 78 SERIES, 90 DEGREE ELBOW, CODE 62 FLANGE, FLANGE HEAD, END 1: 1-1/4 INCH DIAMETER, 1 INCH INNER DIAMETER, STEEL. FREE 2 YEAR RADWELL...
HYDRAULIC HOSE FITTING, CRIMP STYLE, 71 SERIES, 1-1/2 IN FLANGE SIZE, SAE CODE 61 FLANGE HEAD, 1-1/2 IN PORT SIZE, 45 DEG. ELBOW, STEEL. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC HOSE FITTING, CRIMP STYLE, 77 SERIES, 90 DEGREE ELBOW, SAE CODE 62 FLANGE HEAD, 1 IN FLANGE SIZE, STEEL. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC UNION, JIC FLANGE. FREE 2 YEAR RADWELL WARRANTY
LAWSON PRODUCTS, 88537, FITTING GOLD NON-SKIVE, 90DEG ELBOW FLANGE, 1-1/4-DIA. FREE 2 YEAR RADWELL WARRANTY
MI FLOOR FLANGE, 2 INCH. FREE 2 YEAR RADWELL WARRANTY
MOLDED FLANGE, WITH PVC RING, 1 IN ID, 4-1/4 IN OD, SCH 80/XH. FREE 2 YEAR RADWELL WARRANTY
O-RING FACE FLANGE PAD PLUG CD62. FREE 2 YEAR RADWELL WARRANTY
O-RING FACE FLANGE, 3/4-14 INCH NPTF PORT BLOCK, 1/2 INCH PIPE OUTSIDE DIAMETER, 1/2 INCH FLANGE SIZE, WITH O-RING FACE AND BOLT KIT. FREE 2 YEAR RADWELL WARRANTY
O-RING FACE FLANGE, NPTF PORT BLOCK, 3/4 INCH PIP OUTSIDE DIAMETER, 1-11 1/2 INCH PORT SIZE, WITH BOLT KIT. FREE 2 YEAR RADWELL WARRANTY
PARKRIMP PERMANENT SAE CODE 61 FLANGE HEAD-45 ELBOW. FREE 2 YEAR RADWELL WARRANTY
PLUG CONNECTION INSERT, PLUG-IN CONNECTOR, ELASTIC, ND 5, 10 MM DIAMETER X 14 MM, VITON, FOR FLANGED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PVDF UHP, STUB FLANGE, 63MM SIZE, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
RUPTURE DISC 300ANSI FLANGE RATING. FREE 2 YEAR RADWELL WARRANTY
SAE CODE 62 FLANGE HEAD, (PRICE/EACH)-78-CODE 62 FL-STR. FREE 2 YEAR RADWELL WARRANTY
SAE CODE 62 FLANGE HEAD, 1-1/4 INCH THREAD, (PRICE/EACH)-78-CODE 62 FL-STR. FREE 2 YEAR RADWELL WARRANTY
SAE CODE 62 FLANGE HEAD- 0 ELBOW (PRICE/EACH)-78-CODE 62 FL-90. FREE 2 YEAR RADWELL WARRANTY
SHAFT SUPPORT, FLANGE SLIT, LONG SLEEVE, 16MM HOLE DIA.. FREE 2 YEAR RADWELL WARRANTY
STATIC PRESSURE TIP ASSEMBLY, STAINLESS STEEL, WITH MOUNTING FLANGE, 6 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
STRAIGHT FLANGE, PMAGRIP, NW95, M106 TRADE SIZE, 146 X 126 X 53 MM, POLYAMIDE/NYLON 6, BLACK. FREE 2 YEAR RADWELL WARRANTY
STUB FLANGE ANSI, SHORT SPIGOT, PVDF UHP NATURAL, 20X1,9 SDR21 ISO S-10. FREE 2 YEAR RADWELL WARRANTY
TEE FITTING, TEENW16SST, SIZE: NW16, FLANGE TYPE: ISO KF VACUUM FLANGE, MATERIAL: 304 STAINLESS STEEL, . FREE 2 YEAR RADWELL WARRANTY
TIP, STATIC PRESSURE TIP, WITH MOUTNING FLANGE, 303SS, 8IN INSERTION DEPTH. FREE 2 YEAR RADWELL WARRANTY
UNION, MONOFLOW AND DUOFLOW DESIGN, SELF-SUPPORTED ROTATION, RADIAL HOUSING, BALANCED MECHANICAL SEAL, STEEL-BANDED FLOATING SEAL, 228.6 MM FLANGE, 101.7MM PILOT, 2-11.5 INCH NPT, 10 BAR. FREE 2 YEAR RADWELL WARRANTY...