Radwell International Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| (10144143), ABSOLUTE ROTARY ENCODERS MAGNETIC. FREE 2 YEAR RADWELL WARRANTY | |
| (10164671), INCREMENTAL ROTARY ENCODERS OPTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| (1030006) 60MM MULTITURN 10-32VDC SSI GRAY ABSOLUTE ENCODER,ATM60-A1K12X 12 ENCODER, ATM60-A1K12X12 ABSOLU. FREE 2 YEAR RADWELL WARRANTY | |
| (1033696) 60MM MULTITURN 10-32VDC SSI GRAY ABSOLUTE ENCODER,ATM60-A1K0-K 02 ENCODER, ATM60-A1K0-K02 ABSOLU. FREE 2 YEAR RADWELL WARRANTY | |
| (1036090) THROUGH HOLLOW. PPR 2048,VFS60B-T7EK0204 8 ENCODER, VFS60B-T7EK02048 MOTORF. FREE 2 YEAR RADWELL WARRANTY | |
| (7102592) ENCODER CABLE 50M M23,DOL-2312-G50MMA1 , CABLE ASSY DOL-2312-G50MM. FREE 2 YEAR RADWELL WARRANTY | |
| 60MM INCREMENTAL ENCODER 10-30V HTL BLIND HOLLOW CABLE 3600PPR. FREE 2 YEAR RADWELL WARRANTY | |
| ABSOLUTE ENCODER, 32.768 MAX RESOLUTION, 40 S INITIALIZATION TIME, MALE CONNECTOR, RADIAL, 3/8 INCH SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| ABSOLUTE ENCODER, 360PPR, 10-BIT, 5-12 VDC SUPPLY, BCD OUTPUT CODE, NPN OUTPUT, 10 MM SHAFT DIAMETER, 2M CABLE LENGTH, H8PR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ABSOLUTE ENCODER, 4096 X 4096 SSI, 12 X12 BIT, 10-32 VDC, 10 MM SHAFT DIAMETER, 19 MM SHAFT LENGTH, SOLID SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| ABSOLUTE ENCODER, CAN OPEN FIELDBUS, RADIAL CABLE GLAND, 10-30 VDC, 10 X 20 MM SHAFT, IP65, CLAMPING FLANGE, SET BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| ABSOLUTE ENCODER, SINGE-TURN, 10-30 V, SQUARE FLANGE, 3/8 INCH SHAFT WITH FLAT, RADIAL CONNECTOR, MS 19 PIN, 2048 RESOLUTION, 7102211. FREE 2 YEAR RADWELL WARRANTY | |
| ABSOLUTE ROTARY ENCODER, (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| ABSOLUTE ROTARY ENCODER, 8192 STEPS PER REVOLUTION, STANDARD, ALUMINUM, POWDER COATED, RECESSED HOLLOW SHAFT 12MM BY 30MM, SINGLE TURN, PROFIBUS INTERFACE, RADIAL EXIT POSITION, BINARY OUTPUT, TEMPERATURE NOT EXPANDED, 10-30V. | |
| ABSOLUTE ROTARY ENCODERS, OPTICAL SINGLETURN, SOLID SHAFT, 13 BIT, 10...30 VDC, (11030152). FREE 2 YEAR RADWELL WARRANTY | |
| ABSOLUTE VALUE ENCODER 6FX2001-5FS24 MULTITURN 25 BIT WITH SSI, OPERAT. VOLT. 10-30 V SYNCHROFLANGE SHAFT 6MM RADIAL FLANGE SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, 380-480 VAC, 1.5 KW, 2 HP, IP00 ENGLISH TTL CONTACT AND ENCODER FEEDBACK FOR USE WITH ENCODER LOSS DETECTION. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, ADJUSTABLE FREQUENCY, POWERFLEX 70, 240 VAC, 3 PHASE, 9.6 AMP, 2.2 KW, 3 HP, PANEL MOUNT, INTERFACE MODULE - FULL NUMERIC LCD, MANUAL, WITH BRAKE, INTERNAL BRAKE RESISTOR,... | |
| AC DRIVE, POWERFLEX 700, 480 VAC, 60 HZ, 3 PHASE, 14 AMP, 10 HP, FRAME 1, IP20 / NEMA TYPE 1, LCD DISPLAY FULL KEYPAD, NO MANUAL, W/ BRAKE IGBT,... | |
| AC DRIVE, POWERFLEX 700, 480 VAC, 60 HZ, 3 PHASE, 3.4 AMP, 2 HP, FRAME 0, IP20 / NEMA TYPE 1, HIM BLANK COVER, NO MANUAL, W/ BRAKE IGBT, W/... | |
| AC DRIVE, POWERFLEX 700, 480 VAC, 60 HZ, 3 PHASE, 5 AMP, 3 HP, FRAME 0, IP20 / NEMA TYPE 1, LCD DISPLAY FULL KEYPAD, MANUAL, W/ BRAKE IGBT, CE... | |
| AC DRIVE, POWERFLEX 700, 480 VAC, 60 HZ, 3 PHASE, 5 AMP, 3 HP, FRAME 0, IP20 / NEMA TYPE 1, LCD DISPLAY FULL KEYPAD, MANUAL, W/ BRAKE IGBT, W/... | |
| AC DRIVE, POWERFLEX 700, 480 VAC, 60 HZ, 3 PHASE, 5 AMP, 3 HP, FRAME 0, IP20 / NEMA TYPE 1, LCD DISPLAY FULL KEYPAD, NO MANUAL, W/ BRAKE IGBT,... | |
| AC DRIVE, POWERFLEX 700, 480 VAC, 60 HZ, 3 PHASE, 9 AMP, 5 HP, FRAME 0, IP20 / NEMA TYPE 1, LCD DISPLAY FULL KEYPAD, NO MANUAL, W/ BRAKE IGBT,... | |
| AC DRIVE, POWERFLEX 700S, 480 VAC, 3 PHASE (6 PULSE), 1.5 KW / 2 HP, 3.4 AMP, FRAME 1, IP20 / NEMA TYPE 1, W/ BRAKE, W/O RESISTOR, CE FILTER... | |
| AC DRIVE, POWERFLEX 700S, 480 VAC, 3 PHASE (6 PULSE), 7.5 KW / 10 HP, 14 AMP, FRAME 1, IP20 / NEMA TYPE 1, FULL NUMERIC LCD, ENGLISH, W/ BRAKE,... | |
| ADVANCED MICROSTEP DRIVE, WITH ENCODER INPUT, SUPPLY VOLTAGE 94-135 VAC, RS-232/485 COMMUNICATION, 7 DIGITAL INPUTS, 3 DIGITAL OUTPUTS, 2 ANALOG INPUTS +/-10 VOLT RANGE, MICROSTEPPING TO 51,200 STEPS/REV. FREE 2... | |
| BEARING ENCODER, 62 SERIES, CYLINDRICAL BORE TYPE, SEALED ONE SIDE, SENSOR ON THE OTHER SIDE, 456 LBF DYNAMIC LOAD RATING, 64 PPR, C3, 45 MM SHAFT SIZE, 5-18 VDC. FREE... | |
| BOSCH REXROTH CONTROLS, CONTROL UNIT INDRA DRIVE, SERIES CSB, 1 LINE, 0-3 DIGITAL OUTPUTS, 1 N/O RELAY CONTACTS, SERCOS INTERFACE, ENCODER INDRADYN HIPERFACE, 1 VPP, TTL. FREE 2 YEAR RADWELL... | |
| BOSCH REXROTH CONTROLS, CONTROL UNIT INDRA DRIVE, SERIES CSH, 1 LINE, DESIGN 1, SERCOS INTERFACE, ENCODER ENDAT 2.1/1VPP/ TTL. FREE 2 YEAR RADWELL WARRANTY | |
| BOSCH REXROTH CONTROLS, ENCODER, SINGLE-TURN, 2048 INCREMENTS PER REVOLUTION, 14 V SUPPLY, HOLLOW SHAFT, 17-POLE, FLANGE SOCKET CONNECTOR, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS STEPPER MOTOR, WITH ENCODER, 24/60V DC. FREE 2 YEAR RADWELL WARRANTY | |
| BUS TERMINAL, 1-CHANNEL ENCODER INTERFACE, INCREMENTAL, 5 V DC (DIFF RS422, TTL), 1 MHZ, 0.5 AMP, 16 BIT, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, INCREMENTAL ENCODER, HI-FLEX, W/ DB-15 DRIVE END CONNECTOR, 20FT, FOR USE WITH TLY MOTORS, NOT FOR ULTRA 1500. FREE 2 YEAR RADWELL WARRANTY | |
| CISCO ENCODER W' SINGLE INPUT, SINGLE PR. FREE 2 YEAR RADWELL WARRANTY | |
| CODE WHEEL, SHAFT ENCODER, 500PPR; PULSES PER REVOLUTION:500; ROTATIONAL SPEED MAX:30000RPM; ENCODER OUTPUT:-; FREQUENCY:100KHZ; ENCODER MOUNTING:8MM SHAFT; ROTATIONAL LIFE CYCLES:-; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN ;ROHS COMPLIANT: YES. FREE 2... | |
| CODE WHEEL, SHAFT ENCODER, INCREMENTAL, ROTARY, 3 CHANNEL, NO DETENT, 1000 PPR, ROTATIONAL SPEED MAX 30000 RPM, 100KHZ, 8 MM SHAFT, QUADRATURE WITH INDEX. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT ENCODER, E23 SERIES, ENCLOSED, 1024 PPR, 1/4" SHAFT, SEALED BEARING, SINGLE ENDED, WITH INDEX, FORMAT C, 5-26 V IN, 5-26 V LINE DRIVER OUT, 10' CABLE. FREE 2 YEAR... | |
| CONNECTING CAP/HOOD, FOR ENCODER, PROFIBUS. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, ENCODER COUPLING, PLASTIC, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CUST P/N 765-008372-001, ENCODER/RESOLVER, 1000 PPR, 5-28 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DATAMAN ENCODER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| DC STEPPER MOTOR, INTEGRATED, 23 FRAME, ETHERNET/IP, 240 TORQUE, ABSOLUTE MULTI-TURN ENCODER 2,048 COUNTS/TURN, M12 CONNECTORS, SHAFT SEAL, NETWORK: (2) 4 PIN FEMALE D-TYPE, POWER: (1) 5 PIN MALE A-TYPE,... | |
| DECODER / ENCODER / MULTIPLEXER / DEMULTIPLEXER LOGIC IC; LOGIC TYPE:LINE SELECTOR/MULTIPLEXER ; LOGIC FAMILY:ACT; LOGIC BASE NUMBER:74157; NO. OF OUTP. FREE 2 YEAR RADWELL WARRANTY | |
| DECODER/ENCODER/MUX/ DEMUX, 74F138; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| DIFFERENTIAL FEEDBACK ENCODER MODULE 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE LOOP COUPLING,FOR ENCODER WITH SHAFT 6 MM 8 MM OR 10 MM,NO MOVING PARTS, THERMALLY AND ELECTRICALLY INSULATING, SMOOTH RUNNING, MAINTENANCE-FREE.. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, GEMINI GV SERIES, DIGITAL, 120/240 VAC INPUT, SINGLE PHASE, 170/340 VDC BUS, 6/15 AMP, ENCODER FEEDBACK, NO KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, GEMINI GV SERIES, DIGITAL, BASIC DRIVE/CONTROLLER, 120/240VAC INPUT, SINGLE PHASE, 170/340VDC BUS, 6/15 AMP, ENCODER FEEDBACK, NO KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, GEMINI GV SERIES, DIGITAL, DRIVE ONLY, 120/240 VAC INPUT, SINGLE PHASE, 170/340 VDC BUS, 3/7.5 AMP, ENCODER FEEDBACK, NO FIELDBUS. FREE 2 YEAR RADWELL WARRANTY | |
| EC3S-A1724-RX-10, MOTOR CABLES, MOTOR - DX - ABS ENCODER CABLE - 10M - 50..1KW. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC ROTARY ENCODER, 11 VDC TO 27 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED MOTOR, WITH ENCODER, 5 HP, 230/460 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER , 10PIN. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER / MAGNETIC, SMARTACH SERIES, INDUSTRIAL EPIC, -20C TO +80C, LEFT & RIGHT OUTPUT / 240 PPR / 5-24 V, SINGLE ENDED 5/8 X 2 INCH SS SHAFT / 3/16... | |
| ENCODER 0.1AMP 5VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER 2.5IN DIA SHAFT 19PIN 5VDC INP. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER 2000PPR 8POLE INCREMENTAL AND COMMUNTATION. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER 27VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER 5-28VDC 788CYCLES/REV. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER 5/30VDC 7PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER 5VDC 10PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER 8050PPR. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER ABSOLUTE 10MM SHAFT -40 TO +100DEG-C. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER ADAPTER, FITS MPL MOTORS SIZE 1 AND 2, REPLACES OEM ENCODER, FOR 6MM HOLLOW SHAFT ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER CABLE 16POS FEMALE 2ROW FOR FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER CABLE, 10 M LENGTH, 10 PIN,. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER CABLE, 10-PIN MILITARY STYLE (MS) TO PIGTAIL, 30FT CABLE LENGTH. FOR USE WITH KOYO TRDA-25N SERIES ENCODERS WITH LINE DRIVER (DIFFERENTIAL) OUTPUT.. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER CABLE, 3 PIN, 50 FT. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER CABLE, ASSEMBLY WITH MATING CONNECTOR FOR 10/12 BIT AI25 ABSOLUTE ENCODERS, 17 PIN END-MOUNT CONNECTOR, FEMALE CONNECTION TO FLYING LEADS, 24AWG, 30 FOOT LENGTH. FREE 2 YEAR RADWELL WARRANTY... | |
| ENCODER CABLE, MELSERVO J4 SERIES, HIGH BEND ENDURANCE, CABLE LENGTH 10 METERS, FOR USE WITH HG-KR/HG-MR/HG-KN/HF -KP/HF-MP/MR-J3W-B. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER CABLE, WITH CONNECTORS, 5M, FLEXIBLE, FOR INCREMENTAL ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER CABLE,WITH RIGHT ANGLE CONNECTOR, 3M. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER COUPLING, FCPL SERIES, PRIMARY BORE SIZE: 10 MM, SECONDARY BORE SIZE: 6/8/10 MM, PEAK TORQUE: 36, M2.5 CLAMPS. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER FEEDBACK CABLE, CONNECTOR MOTOR ,END, 15 METERS LENGTH (DIGITAX ST, UNIDRIVE SP, EPSILON EP)\. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER FEEDBACK CARD, HTTL ENCODER, 10V-20 V, 250 MA, VOLTAGE IS ADJUSTABLE, UP TO 250 KHZ INPUT FREQUENCY, FOR 690P SIZES C TO K, (605400). FREE 2 YEAR RADWELL WARRANTY... | |
| ENCODER INCREMENTAL 6MM SHAFT 360PPR FULL WAVE. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER INCREMENTAL HEAVY DUTY 10PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER INCREMENTAL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER ISOLATION BUFFER. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER MECH, 15 PPR 30 DET, 5 VDC, SW, 7 MM SMTH BUSH, D SHAFT, HORIZONTAL, GSMT. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER MODULE, PRE-WIRED, 9-PIN HARNESS, EI7.B, DR90-100, DRN90 BG. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER MOUNTING KIT, FOR HOLLOW SHAFT ENCODERS, TORQUE SUPPORT BY RUBBER BUFFER, FOR ENCODERS WITH 15MM PIN, Z119.041. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER OPTICAL INCREMENTAL 1/4IN SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER RESOLVER INTERFACE MODULE 10BIT 2CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER RESOLVER. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER ROTARY 2CHANNEL 6PPR 3/8INCH 10MS. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER ROTARY INCREMENTAL, 60-524902. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, .25" BORE, 40 MM SLOTTED FLEX MOUNT, 5000 PULSES, 4 POLE, 5VDC, LINE DRIVER. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, 0-70 DEGREES, 5000 PULSES, PULL UP RESISTOR, 100KHZ, NEMA MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, 1/2"HUBSFT SRVMT 5-26V 6PCN. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, 10-PIN, 1.6-3.2 A, 1 HP, 230-460 V AC, 50/60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, 1000, PPR/6 POLE, 5VRP, 1/4", 1'CB, H X W X D:1.28 X 1.48 X 1.48 IN. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, 1024 PPR/6 POLE 5V 3/8" 6.5"LD. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, 12VDC IN, 924-01032-003, . FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, 2048PPR,5 POLES,5V,8MM,2FT. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, 20BIT INC., FOR SMALL MOTOR, 3M. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, 2500 CPR, 9 INCH CABLE, 17 PIN CONNECTOR, LINE DRIVER OUTPUT, 4.75-28 VDC INPUT, ALUMINUM AND ZINC ALLOY BODY, FLEX ARM MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, 2CHANNEL, 500CPR, 4MM; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; NO. OF CHANNELS:2 CHANNEL; ROTATIONAL SPEED MAX:30000RPM; ENCODER RESOLUTION:500CPR; PRODUCT RANGE:HEDS-5500 SERIES; SVHC:NO SVHC (15-JAN-2018); ROHS COMPLIANT: YES. FREE 2... | |
| ENCODER, 4PIN CONNECTOR, . FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, 5 VDC, 15 AMPS, 500 KHZ BANDWIDTH, S21-2048.005. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, 5-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, 512 PULSE NUMBER, 9-30VDC, 6 SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, 7-12 VDC, 8 VDC SUPPLY, 80 MA, 32768 STEPS, 128 BYTE, SOLID SHAFT, SQUARE FLANGE, STATOR COUPLING, (1062194), (RECOMMENDED REPLACEMENT FOR: SRS25-5-F10S-5A). FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, 8 POLE, FRONT CLAMP THRU-BORE, 1/2", 0.500" BORE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, 858S SERIES, 26 TYPE SYNCHRO, 0-70 C OPERATING TEMPERATURE, 1024 CPR, LINE DRIVER, 100 KHZ, IP67, 6 MM SHAFT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, ABSOLUTE, SIZE 25, NEMA 4, SQUARE FLANGE, 3/8 INCH SHAFT, 8-24 V DC UNREGULATED, NPN OPEN COLLECTOR 24 V DC MAX, NO LATCH, GRAY CODE, 1024 PPR, RADIAL CONNECTOR... | |
| ENCODER, ABSOLUTE, SIZE 25, SQUARE FLANGE, GRAY CODE, 8-24VDC, HIGH TRUE, NPN OPEN COLLECTOR, 24VDC MAX, 8 BIT/0-255, RADIAL 19-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, ACEX, 5.6-8.4 NM, 36-48/90 PRM. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, BINARY, 12 BIT, 10/30 V. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, COMMUTATED THRU BORE, NO COMMUNICATION, BLIND HOLLOW BORE, 1/2", 0-70 DEGREES, 1000 PULSES, LINE DRIVER, STANDARD FREUENCY, 18" CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, CYCLE PER REV-0360, 5/28VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, ENCODER AIAB128, PULSE ENCODER ALPHA IAB128, REPLACES A860-2014-T301, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, EPC, 2500L,4 POLE, 40MM BC, 7BOE0323A02. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, FOR AKM22G-ENMN2-00. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, FOR BE344JJ-NPSN. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, FOR SERIES MPL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, FOR SM162AL-NGSN. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, GRAY CODE ENCODERS (SOURCING DC OUTPUTS), 8-BIT, NEMA 12, 0-1000 RPM, NOT USED FOR PLUS SYSTEMS. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, H20 SERIES, 3/8 IN SHAFT, 6 PIN PLUG IN, 5-15 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, H25D-SS-1000-ABZC-88 30-SM18. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, HEAVY DUTY INDUSTRIAL WITH INTERNAL FLEX MOUNT, STANDARD .375" SHAFT SIZE, 0-70 DEGREES, 2500 PULSES, REVERSE QUADRATURE A & B WITH INDEX, LINE DRIVER, 100KHZ, 2.5" SERVO, IP66 SEALING,... | |
| ENCODER, HEDS SERIES, OPTICAL, 3 CHANNELS, 256 CPR, PC PIN, 5 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, HIPERFACE DSL, 36 MM, MULTITURN, 20 X 12 BIT RESOLUTION, (1084234). FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, HR25 SERIES, 512 PPR, DUAL CHANNEL, 3/8 INCH SHAFT, NEMA 4, 5-26 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, IC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, INCREMENTAL SHAFT, 716 SERIES, 4.75-24/28 V DC MAX INPUT, 20 MA OUTPUT, 600 CPR, PULL-UP RESISTOR, INDUSTRIAL HOUSING, 3/8 SHAFT DIAMETER, SINGLE SHAFT, 6-PIN CONNECTOR, W/ MATING CONNECTOR. FREE... | |
| ENCODER, INCREMENTAL, 12VDC, 10PIN CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, INCREMENTAL, OPTICAL, 5-28 VDC, 3/8" SHAFT, 2500 CYCLES/TURN, 2-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, INCREMENTAL, OPTICAL, FLANGE OR SERVO MOUNT WITH VARIOUS BOLT HOLE PATTERNS, ALUMINUM, 5,000 RPM MAX, 1-2540 PPR, 5-26VDC, NON-HAZARDOUS. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, INCREMENTAL, STATOR COUPLING, 10MM BORE, PUSH-PULL/10-30V, 1M, 3600 PPR,. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, INCREMENTAL, THRU BORE, 8 MM BORE, SLOTTED FLEX MOUNT 40 MM, 2048 PULSES PER REVOLUTION, 6 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, MEDIUM DUTY, 5-30 VDC, PUSH-PULL (TOTEM) OUTPUT, 1000 PULSES PER REVOLUTION, 3000 RPM SPEED RATING, 8 MM SOLID SHAFT, 50 MM DIAMETER BODY, 2 METER (6.5 FT) CABLE LENGTH,... | |
| ENCODER, MODEL 225Q QUADRATURE, 3/4 INCH BORE, 100 CYCLES PER REVOLUTION, PULL-UP RESISTOR OUTPUT TYPE, NO ADDITIONAL MOUNTING, NO SEAL/STANDARD, 5-PIN M12 (12 MM) CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| ENCODER, MODEL HS35A, PPR 2048, LINE DRTIVER: 5-28 IN/OUT, HOLLOW SHAFT SIZE: 1" BORE, CONNECTOR OPTIONS: 10 PIN MS STYLE W/PLUG, MOUNTING: UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, MODEL ZBG, SINGLE CHANNEL, 6000 RPM, 0.38 OZ-IN , 600 PPR, 5-28 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, MOTOR FEEDBACK SYSTEM, ROTARY HIPERFACE, SFS / SFM60, 1024 SINE / COSINE PERIODS PER REVOLUTION, 1 ABSOLUTE ASCERTAINABLE REVOLUTION, 32768 TOTAL NUMBER OF STEPS, M23 MALE CONNECTOR, 12-PIN, RADIAL,... | |
| ENCODER, PULSE CODER 2000 PPR, BALL SCREW, 17 POSITION, EXTERNAL, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, PULSE CODER 2000P, S MOTORS, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, PULSECODER AIAR128, FOR ROBOT. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, PULSECODER, ABSOLUTE PULSECODER IA4000, FOR AI-B SERIES MOTORS, IP67 PROTECTION, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, QUADRATURE CUBE, 600 CYCLES-PER-REVOLUTIO N, 3/8 INCH SHAFT DIAMETER, DOUBLE ENDED, 6-PIN MS CONNECTOR, WITHOUT MATING CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, ROTARY ENCODER, INCREMENTAL, 10-30V. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, ROTARY ENCODER, INCREMENTAL, 5V. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, S25HA-37F-2000R-ABZC -72S1828/5. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, SERIES EN42, S25HASS-37F-120-AB-2 21K-S16-28. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, SERIES HD25, HEAVY DUTY, SIZE 25, BIDIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, SERIES TRDA-VA / SIZE 15, HOLLOW SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, SIZE 2.5", STANDARD HOUSING, SHAFT .375", 0-70 DEGREES, 2048 CYCLES PER REVOLUTION, QUADRATURE A & B WITH INDEX, LINE DRIVER, 100KHZ, MOUNTING 2.5" SERVO, IP66, END CONNECTOR, GLAND 24"... | |
| ENCODER, SMARTACH SERIES, 5-24 V, LEFT & RIGHT OUTPUT, 240 PPR, SINGLE ENDED 5/8 X 2 INCH SS SHAFT, 3/16 INCH KEYWAY, BOLT PATTERN FOOT MOUNT BRACKET, WITH PLUG. FREE... | |
| ENCODER, SYNCHRO FLANGE, SHAFT: 6MM, 0 TO 100C, 10000 CPR, QUAD A&B W/ INDEX, LINE DRIVER, 500KHZ, IP66 SIDE 8-PIN M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, THRU-BORE, .375" BORE SIZE, 40MM SLOTTED FLEX MOUNT, 2000 CYCLES PER REVOLUTION, 4 POLE, 5VDC, QUADRATURE A & B WITH INDEX, LINE DRIVER, 18" CABLE, -20 TO 100 DEGREES,... | |
| ENCODER, THRU-BORE, .375" BORE, 46MM TWO HOLE FLEX MOUNT,1000CYCLES PER REVOLUTION, 4 POLE, 5VDC, QUADRATURE WITH A & B INDEX, LINE DRIVER, 18" CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, THRU-BORE, 2000 CYCLES PER REVOLUTION, BORE SIZE 8 MM, 40 MM SLOTTED FLEX MOUNT, 6 POLE, 25.4 X 38 MM. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, THRU-BORE, 6MM BORE, 32.5MM SLOTTED FLEX MOUNT, 2000 CYCLES PER REVOLUTION, 8 POLE, 5VDC, QUADRATURE A & B WITH INDEX, LINE DRIVER, 15 PIN HEADER WITH 18" CABLE. FREE... | |
| ENCODER, THRU-BORE, 8MM BORE, 46MM SLOTTED FLEX MOUNT, 2000 CYCLES PER REVOLUTION, 6 POLE, 5VDC, QUADTRATURE A&B WITH INDEX, LINE DRIVER, 24" CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, THRU-BORE, BORE: 5/8 INCH, 3.50" TO 5.90" B.C.(4.5" C-FACE) TETHER ARM KIT, 1024 CPR, 5-28VDC, QUADRATURE A & B CHANNEL, LINE DRIVER, 10-PIN MS, 20 TO 105 C, IP66. | |
| ENCODER, TRANSDUCER MODULE, 4 BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, VRE SERIES, ROTARY, SINGLE TURN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, WITH SHAFT SEAL, GLASS DISK, 3/8 INCH SHAFT, FLANGE MOUNT, 5-26 VDC, 2.5 OZ-IN STARTING TORQUE, SIZE 25, ENCLOSED, 1500 PPR. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, ZB G 60PPR , SINGLE CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER,12VDC,FLANGE MOUNT,BLACK,12 PIN,0/500AM.46TD. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER,DYNAPAR,60 PPR ENCODER,3/8IN SINGLE END SHAFT,6 PIN CONNECTOR,SINK OUTPUT,5-26VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER,SLIM THRU-BORE,2048CPR,OU TPUT TYPE LINE DRIVER,40MM BORE,GLAND NUT W/6FT CABLE,ANTI ROTATION FLEX MOUNT,. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| END POSITION CONTROLLER, 537321, 1 VALVE PORT, SEVEN-SEGMENT DISPLAY, FOR STANDARD CYLINDERS DNCI WITH INTEGRATED DISPLACEMENT ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERCAT TERMINAL, 1 CHANNEL, INCREMENTAL ENCODER INTERFACE, 0.5 AMP, 5 VDC, (DIFF RS422 - TTL), 1/256 BIT MICROINCREMENTS RESOLUTION, -25 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY... | |
| ETHERCAT TERMINAL, 1-CHANNEL, INCREMENTAL ENCODER INTERFACE, 24 VDC HTL, 100 KHZ, 100 MA + LOAD, -25 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERCAT TERMINAL, 2-CHANNEL, INCREMENTAL ENCODER INTERFACE, 24 VDC HTL, 100 KHZ, 2 X 16/32 BIT SWITCHABLE, 1/256 BIT MICROINCREMENTS. FREE 2 YEAR RADWELL WARRANTY | |
| EXPRESS ENCODER, 5-28 VDC, HEAVY DUTY, SHAFT SEAL, 2000 CYCLES, DUAL WITH INDEX. FREE 2 YEAR RADWELL WARRANTY | |
| FANUC, EE-3186-364-002, EE3186364002, ENCODER HARNESS, P-10E/15E, 90 INCH, AXIS 1. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, FRAME SIZE 22MM, TORQUE 042 MNM, VOLTAGE 24V, FRONT SHAFT STANDARD FLAT, FLYING LEADS, 2028 DIFF, ENCODER, 008 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, FRAME SIZE 22MM, TORQUE 042 MNM, VOLTAGE 24V, FRONT SHAFT STANDARD FLAT, FLYING LEADS, 2028 DIFF, ENCODER, 066 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL DUTY SHAFT ENCODER, SINGLE CHANNEL, ZC G, 200 PPR. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY HOLLOWSHAFT ENCODER, SERIES HS35R, 0600 PPR, 3/4" BORE, SLOTTED TETHER, ABZ, 5-26 VDC O/C (7273), 6 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY HOLLOWSHAFT ENCODER, SERIES HS35R, 1000 PPR, 1" BORE, DUAL ISOLATED OUTPUTS, DIFFERENTIAL ABZ, 5-26 VDC IN, 5-26 VDC OUT (7272), 10 PIN+MATING CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| HEAVY DUTY HOLLOWSHAFT ENCODER, SERIES HS35R, 1024 PPR, 1" BORE, SLOTTED TETHER W COVER, DIFFERENTIAL ABZ, 5-26 VDC IN, 5-26 VDC OUT (7272) W EXT. TEMP RANGE, 10 PIN+MATING CONNECTOR. | |
| HEAVY DUTY HOLLOWSHAFT ENCODER, SERIES HS35R, 1024 PPR, 1" BORE, SLOTTED TETHER, DUAL ISOLATED OUTPUTS, DIFFERENTIAL ABZ, 5-26 VDC IN, 5-26 VDC OUT (7272), 10 PIN CONNECTOR. FREE 2 YEAR... | |
| HEAVY DUTY HOLLOWSHAFT ENCODER, SERIES HS35R, 1024 PPR, 1/2" BORE, SLOTTED TETHER W COVER, DIFFERENTIAL AB ONLY, 5-26 VDC, 5-26 VDC OUT (7272), 7 PIN CONNECTOR. FREE 2 YEAR RADWELL... | |
| HEAVY DUTY HOLLOWSHAFT ENCODER, SERIES HS35R, 1024 PPR, 5/8" BORE, 4.5" C-FACE TETHER W COVER, ABZ, 5-26 VDC PUSH-PULL (7272), 10 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY HOLLOWSHAFT ENCODER, SERIES HS35R, 1024 PPR, 5/8" BORE, 4.5" C-FACE TETHER W COVER, DIFFERENTIAL ABZ, 5-26 VDC IN, 5-26 VDC OUT (7272) W EXT. TEMP RANGE, 10 PIN+MATING... | |
| HEAVY DUTY HOLLOWSHAFT ENCODER, SERIES HS35R, 1024 PPR, 5/8" BORE, 4.5" C-FACE TETHER, DIFFERENTIAL ABZ, 5-26 VDC IN, 5-26 VDC OUT (7272) W EXT. TEMP RANGE, 10 PIN+MATING CONNECTOR, LED... | |
| HEAVY DUTY HOLLOWSHAFT ENCODER, SERIES HS35R, 1024 PPR, 5/8" BORE, ROD TETHER W GROUND STRAP, DIFFERENTIAL ABZ, 5-15 VDC IN, 5-15 VDC OUT (4469), 8 PIN M12. FREE 2 YEAR... | |
| HEAVY DUTY HOLLOWSHAFT ENCODER, SERIES HS35R, 1024 PPR, 7/8" BORE, SLOTTED TETHER, DIFFERENTIAL ABZ, 5-26 VDC IN, 5-26 VDC OUT (7272) W EXT. TEMP RANGE, 10 PIN+MATING CONNECTOR. FREE 2... | |
| HUB SHAFT ENCODER, MOUNTING CONFIGURATION: SERVO, INCREMENTAL FEEDBACK TYPE, OPTICAL SENSING TYPE, RADIAL CONNECTION, MYLAR DISK, 5000 RPM, 15.875NN SHAFT/BORE SIZE, 10 FT SEALED CABLE, 5-26 VDC, 100 KHZ, 120... | |
| IC CHIP ENCODER MULTIPLEXER 16DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, MULTIPLEXER, PRIORITY ENCODER, 16-DIP, 4 OUTPUTS, 16 PINS, SUPPLY VOLTAGE: 2V ~ 6V, 74HC SERIES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| INCERMENTAL ENCODER 1500 IMP/U RS422, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ENCODER, .25IN DIA SHAFT, 500CPT, 15V, (#01039-1392). FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ENCODER, 12 VDC, MW-1-B WHEEL, ONE OUTPUT, ANTI-JITTER FEATURE, PPI CURRENT SINKING, 3/8 INCH BORE ON MEASURING WHEEL, NO CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ENCODER, 128PPR, 8-26VDC SUPPLY, HTL LEVEL, PUSH-PULL, A B OUTPUT SIGNALS, 4-PIN CABLE CONNECTION, THROUGH HOLLOW SHAFT, 14MM SHAFT DIA, 11062237. FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ENCODER, 1800 PPR, 2 METER CABLE, ABC OPEN COLLECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ENCODER, 2.5 INCH DIAMETER SOLID SHAFT, STANDARD SERVO MOUNT, 3/8 INCH DIAMETER SHAFT WITH FLAT, 4.5-5.5 VDC SUPPLY, 4.5-5.5 VDC LINE DRIVER OUTPUT, AXIAL EXIT, MS CONNECTOR, 10 PIN,... | |
| INCREMENTAL ENCODER, 2.5"" DIAMETER, SOLID SHAFT, STANDARD SQUARE FLANGE, 3/8 DIAMETER SHAFT WITH FLAT, 4.5-5.5 V DC, 4.5-5.5 V LINE DRIVER (TTL), RADIAL EXIT, MS 10-PIN W/O MATING CONNECTOR, B... | |
| INCREMENTAL ENCODER, 2CH, 120RPM; ENCODER TECHNOLOGY:OPTICAL; ENCODER TYPE:INCREMENTAL; ENCODER RESOLUTION:32PPR; NO. OF DETENTS:32 DETENTS; ORIENTATION:VERTICAL ; PUSH SWITCH:WITH PUSH SWITCH; ENCODER OUTPUT:QUADRATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| INCREMENTAL ENCODER, 9 PIN MALE CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ENCODER, BEARINGLESS MAGNETIC RING KIT, HEAVY DUTY, SERIES R45, NO RING, 0060 PPR, DUAL CHANNEL (AB), BIDIRECTIONAL, 5-15 VDC IN, 5-15 VDC SINGLE ENDED OUT, WIRE LEADS. FREE 2... | |
| INCREMENTAL ENCODER, COMMUTATED THRU-BORE, BLIND HOLLOW BORE, BORE SIZE: 10MM, 0 TO 70C, 250 CPR, QUADRATURE A&B, LINE DRIVER, 18" PRE-WIRED CABLE, 46MM BC FLEX-MOUNT, IP50. FREE 2 YEAR RADWELL... | |
| INCREMENTAL ENCODER, DFS2X SERIES, BLIND HOLLOW SHAFT, 2 INCH, STATOR COUPLING, 2 POINT, 1/2 INCH SHAFT DIAMETER, 8-30 VDC, HTL/PUSH PULL, CLOCKWISE CODE SEQUENCE, 180 DEGREE MARK, GATED WITH A,... | |
| INCREMENTAL ENCODER, DFS2X SERIES, SOLID SHAFT, 2.5 INCH, SQUARE FLANGE, 3/8 INCH SHAFT DIAMETER WITH FACE, 8-30 VDC, HTL/PUSH PULL, COUNTER-CLOCKWISE CODE SEQUENCE, 180 DEGREE MARK, GATED WITH BN, RADIAL... | |
| INCREMENTAL ENCODER, DFS2X SERIES, THROUGH HOLLOW SHAFT, 2 INCH, STATOR COUPLING, 2 POINT, 1/2 INCH SHAFT DIAMETER, 8-30 VDC, HTL/PUSH PULL, CLOCKWISE CODE SEQUENCE, 180 DEGREE MARK, GATED WITH A,... | |
| INCREMENTAL ENCODER, DFS2X SERIES, THROUGH HOLLOW SHAFT, 2 INCH, STATOR COUPLING, 3 POINT, 3/8 INCH SHAFT DIAMETER, 4.5-5.5 VDC, OPEN COLLECTOR, CLOCKWISE CODE SEQUENCE, 180 DEGREE MARK, GATED WITH A,... | |
| INCREMENTAL ENCODER, DFS60 SERIES, 6 MM SHAFT/BORE SIZE, SOLID SHAFT TYPE, 10-32 VDC, (1057637). FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ENCODER, DFS60 SERIES, BASIC TYPE, BLIND HOLLOW SHAFT, 10 MM SHAFT DIAMETER, 4.5-32 VDC, TTL/HTL PROGRAMMABLE, RADIAL 12 PIN M23 MALE CONNECTOR, 10000 PPR. FREE 2 YEAR RADWELL WARRANTY... | |
| INCREMENTAL ENCODER, DFS60 SERIES, BASIC TYPE, SOLID SHAFT, FACE MOUNT FLANGE, 10 MM X 19 MM, 4.5-32 VDC, TTL/HTL PROGRAMMABLE, 0-SET ON PIN 7 M23 CONNECTOR, RADIAL 12 PIN M23... | |
| INCREMENTAL ENCODER, DFS60 SERIES, BASIC TYPE, SOLID SHAFT, FACE MOUNT FLANGE, 10 MM X 19 MM, 4.5-32 VDC, TTL/HTL PROGRAMMABLE, RADIAL 8 PIN M12 MALE CONNECTOR, 10000 PPR. FREE 2... | |
| INCREMENTAL ENCODER, DFS60 SERIES, BASIC TYPE, SOLID SHAFT, FACE MOUNT FLANGE, 10 MM X 19 MM, 4.5-32 VDC, TTL/RS-422, RADIAL 12 PIN M23 MALE CONNECTOR, 5000 PPR. FREE 2 YEAR... | |
| INCREMENTAL ENCODER, DFS60 SERIES, ECO TYPE, SOLID SHAFT, FACE MOUNT FLANGE, 10 MM X 19 MM, 4.5-32 VDC, TTL/RS-422, RADIAL 12 PIN M23 MALE CONNECTOR, 100 PPR. FREE 2 YEAR... | |
| INCREMENTAL ENCODER, DFS60 SERIES, ECO TYPE, SOLID SHAFT, FACE MOUNT FLANGE, 10 MM X 19 MM, 4.5-32 VDC, TTL/RS-422, RADIAL 12 PIN M23 MALE CONNECTOR, 1000 PPR. FREE 2 YEAR... | |
| INCREMENTAL ENCODER, DFS60 SERIES, ECO TYPE, SOLID SHAFT, SERVO FLANGE, 6 MM X 10 MM, 4.5-32 VDC, TTL/RS-422, RADIAL 12 PIN M23 MALE CONNECTOR, 2000 PPR. FREE 2 YEAR RADWELL... | |
| INCREMENTAL ENCODER, DGS3X SERIES, THROUGH HOLLOW SHAFT, 8-24 VDC, OPEN COLLECTOR, T1 TETHER, 1 INCH BORE, 10 PIN MS RADIAL CONNECTOR, 8192 PPR. FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ENCODER, F18 SERIES, SERVO MOUNT, HOLLOWSHAFT, 5 VDC, 2500 PPR, 8 MM BORE SIZE / SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ENCODER, FOR HAZARDOUS LOCATIONS, SERIES X25, EXPLOSION PROOF, SHIELDED BEARINGS WITH SHAFT SEAL, 0360 PPR, 3/8" SHAFT, DIFFERENTIAL OUTPUT, NO INDEX, FORMAT C, 5-26V IN, 5-26V LINE DRIVER OUT. | |
| INCREMENTAL ENCODER, H20 SERIES, EXPRESS, HEAVY DUTY, 2 INCH DIAMETER, 5-28 VDC, SHAFT SEAL, SINGLE ENDED SHAFT, 100 CPT. FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ENCODER, H25 SERIES, 5-15 VDC SUPPLY, 1024 PULSES PER REVOLUTION, SHAFT TYPE ACTUATOR, SERVO MOTOR MOUNT, 3/8" SHAFT, QUADRATURE OUTPUT TYPE, 2 CHANNELS. FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ENCODER, LINE DRIVER INPUT, PHASES A AND B, SINGLE-PHASE 4 MHZ, PHASE Z 1 MHZ, NPN, SCREWLESS PUSH-IN CONNECTORS, 24 MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ENCODER, MICRO SERIES, 5MM SHAFT, 10 TO 30 VDC, PUSH-PULL SHORT CIRCUIT PROOF, 500 PULSES, 5 MM DIAMETER, IP 64, CABLE 1 METER AXIAL. FREE 2 YEAR RADWELL WARRANTY... | |
| INCREMENTAL ENCODER, MODEL 121, THRU-BORE, AUTO ALIGNING, NO COMMUTATION, MOUNTING STYLE A, INPUT VOLTAGE 5 VDC, BORE SIZE 12 INCH, 0 TO 100C HIGH OP TEMP (0 TO 85C FOR... | |
| INCREMENTAL ENCODER, MODEL 15T, THRU-BORE, BORE SIZE 1/4 INCH, 1.575" (40 MM) SLOTTED FLEX MOUNT, 0500 CYLES PER REVOLUTION, 8 POLE, INPUT VOLTAGE 5 VDC, QUADRATURE A AND B WITH... | |
| INCREMENTAL ENCODER, MODEL 15T, THRU-BORE, BORE SIZE 1/4 INCH, 1.575" (40 MM) SLOTTED FLEX MOUNT, 2000 CYCLES REVOLUTION, 4 POLE, INPUT VOLTAGE 5 VDC, QUADRATURE A AND B WITH INDEX,... | |
| INCREMENTAL ENCODER, MODEL 15T, THRU-BORE, BORE SIZE 1/4 INCH, 1.812" (46 MM) TWO HOLE FLEX MOUNT, 5000 CYCLES PER REVOLUTION, 4 POLE, INPUT VOLTAGE 5 VDC, QUADRATURE A AND B... | |
| INCREMENTAL ENCODER, MODEL 15T, THRU-BORE, BORE SIZE 1/4 INCH, SLOTTED FLEX MOUNT 1.575 INCH (40MM), 1000 CYCLES/REV, 4 POLE COMMUTATION, INPUT VOLTAGE 5 VDC, QUADRATURE A & B W/ INDEX,... | |
| INCREMENTAL ENCODER, MODEL 711, 0500 CYCLES PER REVOLUTION, PULL-UP RESISTOR, 2.25 INCH STANDARD CUBE HOUSING, SHAFT DIAMETER 3/8 INCH, SINGLE-ENDED, 6-PIN MS STYLE (STANDARD), NO MATING CONNECTOR (STANDARD). FREE 2... | |
| INCREMENTAL ENCODER, MOTOR FEEDBACK, RESOLVER SUPPORT, 15-PIN RADIAL, 4096 LINES/REV, TTL / RS422, 4.5-5.5 VDC SUPPLY, 60 MA. FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ENCODER, NEXGEN SERIES 22, QUBE ENCODER, BIDIRECTIONAL, 0012 PPR, 3/8" SINGLE ENDED SHAFT, CURRENT SINK OUTPUT, 6 PIN SINGLE ENDED, 5-26V IN, 5-26V OC W 2.2 KOHM PULLUP OUT,... | |
| INCREMENTAL ENCODER, NEXGEN SERIES 22, QUBE ENCODER, BIDIRECTIONAL, 0060 PPR, 3/8" SINGLE ENDED SHAFT, CURRENT SINK OUTPUT, 6 PIN SINGLE ENDED, 5-26V IN, 5-26V OC W 2.2 KOHM PULLUP OUT,... | |
| INCREMENTAL ENCODER, NEXGEN SERIES 22, QUBE ENCODER, BIDIRECTIONAL, 0360 PPR, 1/4" SINGLE ENDED SHAFT, CURRENT SINK OUTPUT, 6 PIN SINGLE ENDED, 5-26V IN, 5-26V OC W 2.2 KOHM PULLUP OUT,... | |
| INCREMENTAL ENCODER, NEXGEN SERIES 22, QUBE ENCODER, BIDIRECTIONAL, 0360 PPR, 3/8" SINGLE ENDED SHAFT, CURRENT SINK OUTPUT, 6 PIN SINGLE ENDED, 5-26V IN, 5-26V OC W 2.2 KOHM PULLUP OUT,... | |
| INCREMENTAL ENCODER, NEXGEN SERIES 22, QUBE ENCODER, BIDIRECTIONAL, 0600 PPR, 3/8" DOUBLE ENDED SHAFT, CURRENT SINK OUTPUT, 6 PIN SINGLE ENDED, WITH INDEX OUTPUTS, 5-26V IN, 5-26V OC W 2.2... | |
| INCREMENTAL ENCODER, NEXGEN SERIES 22, QUBE ENCODER, BIDIRECTIONAL, 1270 PPR, 1/4" SINGLE ENDED SHAFT, 7 PIN DIFFERENTIAL LINE DRIVER, 5-26V IN, 5-26V LINE DRIVER OUT, MS CONNECTOR. FREE 2 YEAR... | |
| INCREMENTAL ENCODER, OPEN COLLECTOR, 7/8 INCH BORE, 0256 CPR, 0-100 DEGREE CELSIUS OPERATING TEMPERATURE, 7-PIN MS ON CONDUIT BOX, C-FACE GASKET KIT, NO CONNECTOR / CERTIFICATION, IP50 DUST SEAL, THRU-BORE... | |
| INCREMENTAL ENCODER, QUBE ENCODER, NEXGEN SERIES 22, QUBE ENCODER, BIDIRECTIONAL, 0360 PPR,, 3/8" SINGLE ENDED SHAFT, CABLE TERMINATION LINE DRIVER OUTPUT WITH MARKER, 5-26V IN, 5-26V LINE DRIVER OUT, 15'... | |
| INCREMENTAL ENCODER, ROTARY, HOLLOW SHAFT, 1024 PPR, 6-30 V IN / OUT, 5/8 INCH BORE, 10 MIN MS CONNECTOR, WITH PLUG, UNIVERSAL THRU SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES H20, BIDIRECTIONAL W INDEX, 0250 PPR, SERVO MOUNT, 3/8" DIAMETER SHAFT W FLAT, 10-32 FACE MOUNT, 1.25" DIA MALE PILOT W SHAFT SEAL, 5-26V IN,... | |
| INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES H20, BIDIRECTIONAL W INDEX, 1000 PPR, SERVO MOUNT, 1/4" DIAMETER SHAFT, 4-40 FACE MOUNT, 1.25" DIA MALE PILOT, 5-26V IN, 5V LINE DRIVER OUT, 8... | |
| INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES H20, BIDIRECTIONAL W INDEX, 1024 PPR, FLANGE MOUNT, 3/8" DIAMETER SHAFT W FLAT, NO FACE MOUNT, 1.25" DIA MALE PILOT W SHAFT SEAL, 5-26V IN,... | |
| INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES H20, BIDIRECTIONAL, 0300 PPR, FLANGE MOUNT, 3/8" DIAMETER SHAFT W FLAT, NO FACE MOUNT, 1.25" DIA MALE PILOT W SHAFT SEAL, 5-26V IN, 5-26V LINE... | |
| INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES H20, BIDIRECTIONAL, 0800 PPR, SERVO MOUNT, 1/4" DIAMETER SHAFT, 4-40 FACE MOUNT, 0.69" DIA MALE PILOT WITH SHAFT SEAL, 5-26V IN, 5V TOTEM POLE OUT,... | |
| INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES H20, UNIDIRECTIONAL, 0500 PPR, FLANGE MOUNT, 3/8" DIAMETER SHAFT W FLAT, 6-32 FACE MOUNT, 1.18" DIA. FEMALE PILOT, 5-26V IN, 5-26V OC W 2.2 KOHM... | |
| INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES H20, UNIDIRECTIONAL, 1200 PPR, FLANGE MOUNT, 3/8" DIAMETER SHAFT W FLAT, NO FACE MOUNT, 1.25" DIA MALE PILOT W SHAFT SEAL, 5-26V IN, 5-26V OPEN... | |
| INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES HA25, SIZE 25 ENCLOSED, SHIELDED BEARINGS, GLASS DISK, 0512 PPR, FLANGE MOUNT, 3/8" SHAFT, 10 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, W INDEX, 5-15V IN,... | |
| INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES HA25, SIZE 25 ENCLOSED, SHIELDED BEARINGS, GLASS DISK, 0600 PPR, FLANGE MOUNT, 3/8" SHAFT, 7 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, NO INDEX, 5-26V IN,... | |
| INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES HA25, SIZE 25 ENCLOSED, SHIELDED BEARINGS, GLASS DISK, 1024 PPR, 2.5" SERVO MOUNT/ 3 HOLE, 2" BC FACE MOUNT, 3/8" SHAFT, 10 PIN MS CONNECTOR... | |
| INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES HA25, SIZE 25 ENCLOSED, SHIELDED BEARINGS, GLASS DISK, 1200 PPR, FLANGE MOUNT, 3/8" SHAFT, 10 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, W INDEX, 5-26V IN,... | |
| INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES HA25, SIZE 25 ENCLOSED, SHIELDED BEARINGS, GLASS DISK, 2400 PPR, FLANGE MOUNT, 3/8" SHAFT, 10 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, W INDEX, 5-26V IN,... | |
| INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES HA25, SIZE 25 ENCLOSED, WITH SHAFT SEAL, GLASS DISK, 0100 PPR, 2.5" SERVO MOUNT / 4 HOLE, 2" BC FACE MOUNT, 3/8" SHAFT, 10 PIN... | |
| INCREMENTAL ENCODER, SHAFTED, SERIES HC25, SIZE 25 ENCLOSED, WITH SHAFT SEAL, 3600 PPR, FLANGE MOUNT, 3/8" SHAFT, 7 PIN MS CONNECTOR OR CABLE, SINGLE END, W INDEX, 5-26V IN, 5-26V... | |
| INCREMENTAL ENCODER, SHAFTED, SERIES HR25, SIZE 25, ENCLOSED, SHIELDED BEARINGS, 0100 PPR, FLANGE MOUNT, 3/8" SHAFT, 7 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, NO INDEX, 5-26V IN, 5-26V LINE DRIVER... | |
| INCREMENTAL ENCODER, SHAFTED, SERIES HR25, SIZE 25, ENCLOSED, SHIELDED BEARINGS, 1000 PPR, FLANGE MOUNT, 3/8" SHAFT, 10 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, W INDEX, 5-26V IN, 5-26V LINE DRIVER... | |
| INCREMENTAL ENCODER, SHAFTED, SERIES HR25, SIZE 25, ENCLOSED, SHIELDED BEARINGS, 1024 PPR, FLANGE MOUNT, 3/8" SHAFT, 7 PIN MS CONNECTOR OR CABLE, SINGLE END, NO INDEX, 5-26V IN, 5-26V OC... | |
| INCREMENTAL ENCODER, SHAFTED, SERIES HR25, SIZE 25, ENCLOSED, W SHAFT SEAL, 0600 PPR, FLANGE MOUNT, 3/8" SHAFT, 10 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, NO INDEX, 5-26V IN, 5-26V LINE... | |
| INCREMENTAL ENCODER, SHAFTED, SERIES HR25, SIZE 25, ENCLOSED, W SHAFT SEAL, 1024 PPR, FLANGE MOUNT, 3/8" SHAFT, 10 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, W INDEX, 5-26V IN, 5V LINE... | |
| INCREMENTAL ENCODER, SHAFTED, SERIES HR25, SIZE 25, ENCLOSED, W SHAFT SEAL, 1024 PPR, FLANGE MOUNT, 3/8" SHAFT, 7 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, NO INDEX, 5-15V IN, 5-15V DIFFERENTIAL... | |
| INCREMENTAL ENCODER, ULTRA-VERSATILE COMMUTATED THRU-BORE, 8 POLE, FRONT CLAMP THRU-BORE, 12MM BORE, -40 TO 70, 1000 PULSES, QUADRATURE A&B, LINE DRIVER, STANDARD FREQUENCY RESPONSE 100 KHZ, 18" CABLE, 40 MM... | |
| INCREMENTAL ENCODER, WITH 1-V-SINUS, 2500PSYNC SIMODRIVE, SYNCHROFLANGE, 6 MM SHAFT, 5 V AXIAL/RADIAL, UNIVERSAL CABLE OUTLET CABLE, 1M WITH CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ENCODER; NO. OF CHANNELS:2; ROTATIONAL SPEED MAX:60RPM; ENCODER RESOLUTION:24CPR; ENCODER TYPE:INCREMENTAL; NO. OF DETENTS:0; NO. OF PINS:. FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ROTARY ENCODER (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ROTARY ENCODER, KOYO TRDA-20 SERIES, QUADRATURE, MEDIUM DUTY, 5-30 VDC, RADIAL EXIT, PUSH-PULL (TOTEM) OUTPUT, 100 PPR, 3/8 INCH SOLID SHAFT, 2 INCH DIAMETER BODY, IP50, 2M CABLE LENGTH,... | |
| INCREMENTAL ROTARY ENCODER, OPTICAL, 9-26 VDC SUPPLY VOLTAGE, 58MM DIA FLANGE, 6MM DIA SOLID SHAFT, (11049748). FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL ROTARY ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL SHAFT ENCODER, PUSH-PULL OUTPUT TYPE, 5-28 V, 6 MM SHAFT, 2.093 INCH SQUARE FLANGE, 0500 CYCLES PER REVOLUTION, NO COMMUTATION, QUADRATURE A / B WITH INDEX, 18 INCH CABLE... | |
| INCREMENTAL SHAFT ENCODER, QUADRATURE CUBE, 100 CPR, PULL-UP RESISTOR, STANDARD 2.25" HOUSING, 3/8" SHAFT DIAMETER, SHAFT TYPE: DOUBLE-ENDED, 6-PIN MS CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| INCREMENTAL SHAFT ENCODER, SIZE 5, STANDARD HOUSING, 3/8IN SHAFT, 0-70C OPERATING TEMP, 5000 CYCLES PER REV, REVERSE QUADRATURE A & B, PULL UP RESISTOR, 250KHZ, 2.62IN SERVO MOUNT, IP66, END... | |
| INCREMENTAL SHAFT ENCODER, WHEELED, 24 PPR, RH SERIES, ANTI-JITTER, ONE OUTPUT, NPN OPEN COLLECTOR OUTPUT CIRCUIT. FREE 2 YEAR RADWELL WARRANTY | |
| KOYO INCREMENTAL (QUADRATURE) ENCODER, MEDIUM DUTY, 5-30 VDC, PUSH-PULL (TOTEM) OUTPUT, 5 PPR, 8 MM SOLID SHAFT, 50 MM DIAMETER BODY, IP65, 6.5 FT/ 2 M CABLE LENGTH, PIGTAIL. MOUNTING... | |
| KOYO INCREMENTAL (QUADRATURE) ENCODER, MEDIUM DUTY, 5-30 VDC, RADIAL, PUSH-PULL (TOTEM) OUTPUT, 100 PPR, 8MM SOLID SHAFT, 50MM DIAMETER BODY, IP65, 6.5FT/2M CABLE LENGTH, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY... | |
| KOYO TRD-GK SERIES INCREMENTAL (QUADRATURE) ROTARY ENCODER, HEAVY DUTY, 10-30 VDC, AXIAL EXIT, PUSH-PULL (TOTEM) OUTPUT, 360 PPR, 10MM SOLID SHAFT, 78MM DIAMETER BODY, IP65, 6.5FT/2M CABLE LENGTH, PIGTAIL.. FREE... | |
| LIMIT CONTROLLER, POWER SUPPLY 120 VAC,DIN-RAIL MOUNT (SCREW TERMINALS), WITH 8A RELAY OUTPUT, 1/8 DIN SQUARE FOUR CHARACTER SEVEN SEGMENT DISPLAY, ROTARY ENCODER WITH TACTILE KEY ORDER OPTION ,RESET SWITCH. | |
| LINEAR ENCODER, NON-CONTACT LENGTH MEASUREMENT, MEASURING LENGTHS OF UP TO 40 M, HIGH TRAVEL SPEEDS OF UP TO 6 M/S, 7-12 V, 4.5 W, MALE M23 12-PIN CONNECTOR, (1033532). FREE... | |
| MACHINE PANEL MP6-M, MACHINE MOTION INTERFACE PANEL, SERVO DRIVE OUTPUTS, INCREMENTAL ENCODER INPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| MEASURING WHEELS FOR REPLACEMENT (URETHANE TIRE)3 DIA, 12 CIRCUMFERENCE 3/8 WIDE, 3/8 HUB I.D.. FREE 2 YEAR RADWELL WARRANTY | |
| METRIC ENCODERS, SERIES TRD-NH. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE ENCODER, E14 SERIES, LIGHT DUTY, ENCLOSED, 1000 PPR, SIZE E14 MOUNTING, 1/4" SHAFT, SEALED BEARING, DIFFERENTIAL, BIDIRECTIONAL OUTPUT, WITH INDEX, 5 V DC, 10' CABLE. FREE 2 YEAR RADWELL... | |
| MINIATURE ENCODER, E14 SERIES, LIGHT DUTY, ENCLOSED, 1000 PPR, SIZE E14 MOUNTING, 1/4" SHAFT, SHIELDED BEARING, DIFFERENTIAL, BIDIRECTIONAL OUTPUT, WITH INDEX, 5 V DC, 18" CABLE. FREE 2 YEAR RADWELL... | |
| MOLDING MACHINE MOUNTABLE LINEAR POSITION/VELOCITY SENOR, STROKE-VELOCITY ENCODER USED TO MONITOR STANDARD POSITION AND SPEED . FREE 2 YEAR RADWELL WARRANTY | |
| MOTION CONTROL, 1-STAGE, 091:1, ENDAT 2.1 ABSOLUTE ENCODER, MULTI-TURN, 560 VDC / 460 VAC, KTY, WITH BREAK, STANDARD BACKLASH. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 4-POLE, RH SHAFT, 30.00 RATIO, 24V, NO GEAR RELEASE, MANUAL BRAKE RELEASE, NO ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 4-POLE, RH SHAFT, 32.00 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 4-POLE,LH SHAFT, 30.00 RATIO, 24V, NO GEAR RELEASE, MANUAL BRAKE RELEASE, NO ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, GEARED MOTOR, W/ ENCODER, 24 VDC, HOLLOW SHAFT, W/ KEYWAY. FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING TETHER KIT, SINGLE POINT, 4-1/2" C-FACE, FOR HS35R / HSD37 SERIES ENCODERS, NEMA 4.5. FREE 2 YEAR RADWELL WARRANTY | |
| MULTICORE REMOTE CONTROL, 300M, BACKLIT LCD DISPLAY, DIGITAL ROTARY ENCODERS, MULTI-FORMAT OUTS, EXTENSIVE INTERCOM SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| MULTITURN ABSOLUTE ENCODER, 40N AXIAL SHAFT LOAD, 110N RADIAL SHAFT LOAD, 10-30VDC, 2.5W, <1000 MS. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORKED ENCODER, ETHERNET/IP AND MODBUS/TCP , SHAFT DIAMETER: 1/4IN, 0.875 IN LENGTH, NO FLAT, 16 BIT SINGLE TURN, 2 CONNECTORS, 1 POWER, 4 PIN MALE, 1 NETWORK, 4 PIN FEMALE,... | |
| OBSOLETE, ENCODER 400PPR 10-30VDC 80MA. FREE 2 YEAR RADWELL WARRANTY | |
| OPTICAL ENCODER, INCREMENTAL, 2 CHANNELS, 256 CYCLES PER REVOLUTION, 4.5 V, OUTPUT SQUARE WAVE, DIGITAL PULSE. FREE 2 YEAR RADWELL WARRANTY | |
| OPTICAL INCREMENTAL ENCODER, PROGRAMMABLE UP TO 1024 PPR, SIZE 25 ENCLOSED WITH SHAFT SEAL, FLANGE MOUNT, 3/8 SHAFT, 7 PIN M12 CONNECTOR – SINGLE ENDED, 8-30V IN; VOUT = VIN,... | |
| OPTICAL INCREMENTAL ENCODER, PROGRAMMABLE UP TO 1024 PPR, SIZE 25 ENCLOSED WITH SHAFT SEAL, FLANGE MOUNT, 3/8 SHAFT, 7 PIN M12 CONNECTOR –DIFFERENTIAL, 8-30V IN; VOUT = VIN, SIDE MOUNT. | |
| OPTICAL INCREMENTAL ENCODER, SUPPLY VOLTAGE 5-28 VDC, FREQUENCY RESPONSE 100 KHZ, 1024 PPR, ALTERNATIVE PART NUMBER 924-01072-081. FREE 2 YEAR RADWELL WARRANTY | |
| OPTICAL SHAFT ENCODER, S1 SHAFT ENCODER, 250 CPR, 1/4" DIA SHAFT, NON-INDEX, BALLBEARING. FREE 2 YEAR RADWELL WARRANTY | |
| PEPPERL & FUCHS , RVI50N-09BK0A3TN-020 00 , RVI50N09BK0A3TN02000 , PART-NR: 108216 , OBSOLETE, ROTARY ENCODER, INCREMENTAL, SOLID SHAFT, ALUMINUM, POWDER COATED, SHAFT Ø8 MM X 15 MM, NORMAL, 2000 PULSE,... | |
| POSITION CONTROLLER, ACON SERIES, FOR RCA2/RCA SERIES ACTUATORS, INCREMENTAL ENCODER, 24 VDC, POSITIONER TYPE, 30W MOTOR-COMPATIBLE, NPN, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION CONTROLLER, ACON SERIES, FOR RCA2/RCA SERIES ACTUATORS, INCREMENTAL ENCODER, 24 VDC, SOLENOID VALVE TYPE, 10W MOTOR-COMPATIBLE, PNP, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION CONTROLLER, PCON SERIES, INCREMENTAL ENCODER, 24 VDC, POSITIONER TYPE, 42 FRAME PULSE MOTOR-COMPATIBLE, CC-LINK CONNECTION MODEL, NO CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION CONTROLLER, PCON SERIES, INCREMENTAL ENCODER, 24 VDC, SAFETY-COMPLIANT TYPE, 28 FRAME PULSE MOTOR (RCP2-RA3C ONLY), NPN (STANDARD), 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| POSITIONSERVO SERIES ENCODER FEEDBACK CABLE OPTION: 10M, DB15[M] - DB15[F]. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER ENCODER, 115 VAC, 50-60 HZ, TTL/HTL INPUT-OUTPUT PROGRAMMING. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE DUAL WHEEL ENCODER, PROTECTED OUTPUT DUAL WHEEL, UNDER-BELT MOUNTING ASSEMBLY, 20 FT CABLE, 8-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE HOLLOW SHAFT ENCODER, 1 OUTPUT, 8 - 30 VDC, 16 MM SIDE CONNECTOR, 1/2 INCH SHAFT BORE. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMAGLE ENCODER, RS CUBE STYLE, ONE OUTPUT, ANTI-JITTER FEATURE. FREE 2 YEAR RADWELL WARRANTY | |
| QUAD AXIS ENCODER MODULE FOR XDC. FREE 2 YEAR RADWELL WARRANTY | |
| QUBE ENCODER, SERIES 22, INDUSTRIAL DUTY, 600 PPR, 3/8 INCH DOUBLE ENDED SHAFT, SINGLE ENDED WITH INDEX, 5-26 VDC IN. FREE 2 YEAR RADWELL WARRANTY | |
| RCS2 SERIES, ROBO CYLINDER, SLIDER TYPE ACTUATOR, ABSOLUTE ENCODER, SERVO MOTOR 30W, LEAD 3MM, 150MM STROKE, 5M MOTOR/ENCODER CABLES, BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT ENCODER SHAFT FOR SIEMENS 1FT510 SERIES MOTORS.. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MITSUBISHI MR-ESCBL20M-H, ENCODER CABLE H-FLEX SFE IP20 20M. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MITSUBISHI MR-JCCBL20M-H, ENCODER CABLE, H-FLEX, 20 METER. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MITSUBISHI MRESCBL20ML, ENCODER CABLE L-FLEX SFE IP20 20M. FREE 2 YEAR RADWELL WARRANTY | |
| RI32-O/1000AR.14KB RI32, INCREMENTAL INDUSTRIAL ROTARY ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ENCODER INCREMENTAL, 12-24VDC, OPEN, ABZ, 360 P/R, 2M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ENCODER, 3/8 IN SHAFT, 10 PIN DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ENCODER, 5-24VDC, 0.5M, 3600 P/R. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ENCODER, ABSOLUTE, 10-30 VDC SUPPLY, 115-50 MA CURRENT CONSUMPTION, PROFIBUS DP, 0.02 DEGREES (OPTICAL), SOLID SHAFT# 58 MM, SYNCHRO 6 MM SHAFT DOUBLE FLAT, 12 BIT RESOLUTION, 4096 STEPS,... | |
| ROTARY ENCODER, ABSOLUTE, 10-30 VDC, OPTICAL, 12 BIT, 12000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ENCODER, EXPRESS ENCODER MODEL T2, HEAVY DUTY, SHAFT SEAL, # OF CHANNELS: DUAL WITH INDEX, COMPLEMENTARY OUTPUTS, CONNECTOR TERMINATION STYLE, 5000 CYCLES PER TURN, SQUARE FLANGE MOUNT, 5-28 V... | |
| ROTARY ENCODER, EXPRESS, HEAVY DUTY, OPTICAL, 100 PPR, 5-28 VDC IN/OUT, DUAL QUAD CHANNEL, MS3102R14S-6P CONNECTOR, 2IN SQUARE FLANGE, 0.3747IN SHAFT DIA. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ENCODER, MOTOR FEEDBACK SYSTEMS, HIPERFACE, 128 SIN/COSINE PPR, 4096 ABSOLUTE REVS, BINARY CODE, 7-12 VDC, 8 PIN RADIAL MALE CONNECTOR, 1036558. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ENCODER, OPTICAL, ABSOLUTE, 256 PPR, 0 DETENTS, HORIZONTAL, WITHOUT PUSH SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ENCODERS ABSOLUT STANDARD, (288621-100019). FREE 2 YEAR RADWELL WARRANTY | |
| ROUND FLANGE FOR ENCODER, FOR OMRON ENCODERS. FREE 2 YEAR RADWELL WARRANTY | |
| SCANCON ENCODER, VOLTAGE RANGE: 6 TO 24 VDC, 35 MA, 9 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SCON SERIES, LINEAR SERVO ACTUATOR POSITION CONTROLLER, ADVANCED TYPE, 100W MOTOR, ABSOLUTE ENCODER, NPN I/O, 2M CABLE, SINGLE PHASE AC200V. FREE 2 YEAR RADWELL WARRANTY | |
| SCON SERIES, LINEAR SERVO ACTUATOR POSITION CONTROLLER, ADVANCED TYPE, 150W MOTOR, ABSOLUTE ENCODER, CC LINK, NO CABLE, SINGLE PHASE AC200V. FREE 2 YEAR RADWELL WARRANTY | |
| SCON SERIES, LINEAR SERVO ACTUATOR POSITION CONTROLLER, ADVANCED TYPE, 150W MOTOR, ABSOLUTE ENCODER, DEVICENET, NO CABLE, SINGLE PHASE AC200V. FREE 2 YEAR RADWELL WARRANTY | |
| SCON SERIES, LINEAR SERVO ACTUATOR POSITION CONTROLLER, ADVANCED TYPE, 30W MOTOR, INCREMENTAL ENCODER, CC LINK, NO CABLE, SINGLE PHASE AC200V. FREE 2 YEAR RADWELL WARRANTY | |
| SCON SERIES, LINEAR SERVO ACTUATOR POSITION CONTROLLER, EXISTING TYPE, 60W MOTOR, ABSOLUTE ENCODER, NPN I/O, 2M CABLE, SINGLE PHASE AC100V. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR MODULE, SMC20 BOARD, FOR EVALUATION OF INCREMENTAL ENCODER, 30 MM WIDTH, SUCESSOR TO: 6SL3055-0AA00-5BA2. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO CABLE, SICK/STEGMANN SINCOS ENCODER FEEDBACK CABLE, 12 PIN CONNECTOR ON MOTOR END, 15P 'D' CONNECTOR ON SP/DIGITAX DRIVE END, 20 METERS LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, 230 VAC, 16/32 ARMS, INDEXING, ENCODER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, 670 V DC INPUT, 400 V DC OUTPUT 31 AMP, 3 PHASE, 0-800 HZ / 8 KHZ, SERCOS INTERFACE, STANDARD ENCODER INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, ACCELNET DC MICRO PANEL, 20-90VDC, 12A, PK, ANALOG SIN/COS ENCODER (-S VERSIONS). FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, ACR SERIES, ETHERNET, USB AND SERIAL COMM, 4 AXES, 5 ENCODER INPUTS, ADD BATTERY BACKED RAM, NO ANALOG INPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, COMPAX3 SERIES, 15 A (RMS), 120 - 240 VAC, 50/60 HZ, 3 PHASE, ABSOLUTE ENCODER/SINCOS®/ STEGMANN/HIPERFACE, PROFIBUS DP V0/V1/V2 (12 MBAUD), POSITIONING, NO OPTIONS. FREE 2 YEAR RADWELL... | |
| SERVO DRIVE, GEMINI GV SERIES, DIGITAL, BASIC DRIVE/CONTROLLER, 120/210 VAC INPUT, SINGLE PHASE, 170/340VDC BUS, 3/7.5 AMP, ENCODER FEEDBACK, NO FIELDBUS. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, HCS SERIES, INDRADRIVE SYSTEM, FEEDING POWER SUPPLY, AIR COOLING, INTERNAL, 13 A, IP20, 110-230 VAC, 50/60 HZ, 3-PHASE, MULTI-ENCODER INTERFACE, (R911328426), **IF BUYING FACTORY NEW FIRMWARE MUST BE... | |
| SERVO DRIVE, INDRADRIVE CS, 8 AMP MAX, IP20, BASIC UNIVERSAL W/MULTI-ETHERNET, MULTI-ENCODER INTERFACE, 3 PHASE, 200-500V MAINS, SIZE 1, (HCS01.1E-W0008-A-03 -B-ET-EC-NN-NN-NN-FW ). FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, MICROFLEX 3AMP, ENCODER, RS232, SAME AS 3AXD50000032628. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, MINIDRIVE SERIES, INPUT: 4 AMP 3 PHASE 200-230 V 50/60 HZ, OUTPUT: 4.3 AMP 3 PHASE 116 V 0-333.3 HZ 750 WATT, 2500P/R ENCODER, 14-18 AWG WIRE SIZE,... | |
| SERVO DRIVE/CONTROLLER / ACCELNET PANEL, CANOPEN, SINGLE-AXIS, INPUT / 6 AMP CONTINUOUS-18 AMP PEAK / 20-55 VDC, ANALOG ENCODER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE/CONTROLLER, XENUS, MICRO PANEL, CANOPEN, SINGLE-AXIS, INPUT / 1 AMP CONTINUOUS-2 AMP PEAK / 100-240 VAC, ENCODER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE/CONTROLLER, XENUS, MICRO PANEL, CANOPEN, SINGLE-AXIS, INPUT / 3 AMP CONTINUOUS-6 AMP PEAK / 100-240 VAC INPUT VOLTAGET, ANALOG ENCODER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE/CONTROLLER, XENUS, RUGGEDIZED, CANOPEN, SINGLE-AXIS, INPUT / 12 AMP CONTINUOUS / 36 AMP PEAK / 100-240 VAC, ENCODER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR BRUSHLESS AC,2.5A DRIVE - 115VAC 1PH ,INPUT: AC230V 50/60HZ, 1PH, OUTPUT: 2A/ACO-230V, RS232 INTERFACE, BINARY ENCODER SIMULATION, 0.87KVA.. FREE 2 YEAR RADWELL WARRANTY | |
| SHAFT ENCODER,. FREE 2 YEAR RADWELL WARRANTY | |
| SHAFT ENCODER,INCREMENTAL, PLASTIC,1/2IN SHAFT,1400 PULSES PER REVOLUTION,4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL CABLE, CABLE ASSEMBLY, ACCURAX G5 SERIES, SINGLE ENDED, CABLE FOR ENCODER EXTERNAL, 10 M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SN74LS348ENCODER, LS SERIES, 8-BIT, COMPLEMENTARY OUTPUT, TTL, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| SPARE WHEEL, 5/8 INCH BORE, F/ ENCODER, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED ENCODER, 50PPR, 51052900. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR TERMINAL, WITH INCREMENTAL ENCODER, 50 VDC, 5AMP, 2 PHASES, 2 DIGITAL INPUTS, 24 VDC, 4 DIGITAL INPUTS FOR AN INCREMENTAL ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR, 48 V DC, 1.8 AMPS, TORQUE = 0.5 NM, 1740 RPM, 1.8 DEGREE STEP ANGLE, 7.75 OHM, INCREMENTAL ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR, ABSOLUTE MECHANICAL ENCODER, 24-48 VDC., 420 OZ-IN HOLDING, . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE ENCODER FOR TEKNIC M-4650-FT, ENCODER, THRU-BORE, .25" BORE SIZE, 46 MM SLOT FLEX MOUNT, 5000CPR, 8 POLE, 5 VDC, QAD A & B, LINE DRIVER, 18" CABLE, -20 TO... | |
| SUBSTITUTE FOR DYNAPAR H2310240032X512, SHAFT ENCODER, INCREMENTAL, SIZ3 2.0", SHAFT SIZE: 3/8", 0 TO 70 C, 1024 CPR, REVERSE QUAD A & B W/ INDEX, LINE DRIVER, 100 KHZ, MOUNTING:... | |
| SUBSTITUTE FOR DYNAPAR HR62510000241, ENCODER, 3/8" SHAFT, 0 TO 70C, 1000 CPR, REVERSE QUAD A&B, LINE DRIVER, 100KHZ, FLANGE, IP66, SIDE 10-PIN MS CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HEIDENHAIN RENCO RHS25D-P3-2000/4-1/2 -5-CA6-LD-MS-CM-S, ENCODER, CPR: 2000, POLES: 8, BORE SIZE: 0.500", BOLT CIRCLE: 3.125", INDEX GATING: A, INCLUDES 6 IN. MATING CABLE. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR KOYO/ AUTOMATION DIRECT TRD-N360-RZ, ENCODER, 50MM SERIES, 4.75 TO 30 VDC, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI MR-EKCBL10M-H, ENCODER CABLE, HI-FLEX, 10M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI MR-EKCBL30M-H, ENCODER CABLE, HI-FLEX, 30M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI MR-ENCBL5M-L-SUB, ENCODER CABLE, IP65, LFLEX, 5 METERS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI MR-JCCBL-30M-H, ENCODER CABLE, H-FLEX, 30 METERS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI MR-JCCBL10M-L, ENCODER CABLE, LOW FLEX,10M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI MR-JHSCBL2M-L, ENCODER CABLE LOW FLEX, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR RENCO 79994-040B, ENCODER, 2000CPR, 4 POLE COUNT, 12MM BORE, 5VDC, 16PIN HEADER CONNECT,. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SUMTAK LDA-196-1000, ENCODER, PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| UNDER-BELT MOUNTING, COUNTER-WEIGHT, SINGLE PIVOT POINT, COMPATIBLE WITH R21 / R21-P / R22 / R22-P / RH AND RH-P WHEELED ENCODERS. FREE 2 YEAR RADWELL WARRANTY | |
| XENUS MICRO PANELSERVO DRIVE,100-240V/50-60 HZ,12AMP INPUT,373V/5-10AMP OUTPUT,ANALOG SIN/COS ENCODER. FREE 2 YEAR RADWELL WARRANTY |