55V 80A N-CH MOSFET TO-220 8mR Power Transistor Product overview: STP80NF55-08 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF55-08 can be used for catalog matching and distributor lookup.
N-Channel 55V 80A (Tc) 300W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 092374-STP80NF55-08
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Family Name: STP80NF55-08
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 80A
Max Gate Charge: 112nC @ 10V
Alternative Parts (Cross-Reference): SPP80N06S-08; SPP80N06S08AKSA1; SPP80N06S08XK;
Introduction Date: February 01, 2001
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 55V 80A TO220AB
MOSFET TRANSISTOR, N-CHANNEL, 55 VOLT, 80 AMP, (TC) 300 WATT, (TC) THROUGH HOLE TO-22, VGS (MAX): 20V, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
55V 80A 8mΩ@40A,10V 300W 4V@250uA null TO-220 MOSFETs ROHS
MOSFET Transistor, N Channel, 80 A, 55 V, 8 mohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET N-CH 55V 80A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STP80NF55-08 | 497-3202-5-ND | 092374-STP80NF55-08 | STP80NF55-08 | 16485258 | STP80NF55-08 | STP80NF55-08 | 26M3713 | STP80NF55-08 |
| Product Name | 55V 80A TO-220 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF55-08 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Mosfet Transistor, N Channel, 80 A, 55 V, 8 Mohm, 10 V, 3 V Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 300000 milliwatts | 300000 milliwatts | 300000 milliwatts | ||||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220 | TO-3 | TO-220; TO-220-3 | |||
| V(BR)DSS | 55 volts | 55 volts | 55 volts |