Radwell International Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| 1/2" PORT BRASS TWO-WAY PILOTED DIAPHRAGM SOLENOID VALVE NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| A LOW VOLETAGE SOLENOID W/ SURGE PROTECTION USED W/ THE PILOT VALVES, 220, AND 200 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL SOLENOID VALVE, 480VAC, 60HZ, 6.5WATTS, 50PSI, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL SOLENOID, 208VAC, 60HZ, 6.5WATTS, 50PSI, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, 1/4 IN 120V AC, 4-WAY/2-POSITION, SOLENOID AIR CONTROL VALVE, MARK 8 VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO NUMATICS Valves 031SA4002000030 | |
| ASCO NUMATICS Valves 031SA4004000061 | |
| ASCO NUMATICS Valves 031SA400C000030 | |
| ASCO NUMATICS Valves 031SA400C011B30 | |
| ASCO NUMATICS Valves 031SA400E000061 | |
| ASCO NUMATICS Valves 031SA400O000030 | |
| ASCO NUMATICS Valves 031SA4152000030 | |
| ASCO NUMATICS Valves 031SA4152 | |
| ASCO NUMATICS Valves 031SA4154000061 | |
| ASCO NUMATICS Valves 031SA4254000061 | |
| ASCO NUMATICS Valves 031SA4412000030 | |
| ASCO NUMATICS Valves 031SA4414000061 | |
| ASCO NUMATICS Valves 031SS4004000061 | |
| ASCO NUMATICS Valves 041SA400M000061 | |
| ASCO NUMATICS Valves 051BA400M000061 | |
| ASCO NUMATICS Valves 051BA400M011B61 | |
| ASCO NUMATICS Valves 051BB400K000030 | |
| ASCO NUMATICS Valves 051BB400M000061 | |
| ASCO NUMATICS Valves 051BB4Z2MN00061 | |
| ASCO NUMATICS Valves 051BB500M000061 | |
| ASCO NUMATICS Valves 052BA4Z2ML00061 | |
| ASCO NUMATICS Valves 081SA4004000061 | |
| ASCO NUMATICS Valves 081SA400K000030 | |
| ASCO NUMATICS Valves 081SA400K011Y30 | |
| ASCO NUMATICS Valves 081SA400K046T30 | |
| ASCO NUMATICS Valves 081SA400K | |
| ASCO NUMATICS Valves 081SA400M000061 | |
| ASCO NUMATICS Valves 081SA402K000030 | |
| ASCO NUMATICS Valves 081SA435K000030 | |
| ASCO NUMATICS Valves 081SS400K000030 | |
| ASCO NUMATICS Valves 081SS400K046T30 | |
| ASCO NUMATICS Valves 081SS400M000061 | |
| ASCO NUMATICS Valves 081SS500K000030 | |
| ASCO NUMATICS Valves 081SS500K046T30 | |
| ASCO NUMATICS Valves 081SS500M000061 | |
| ASCO NUMATICS Valves 081SS600K000030 | |
| ASCO NUMATICS Valves 082SA415K000030 | |
| ASCO NUMATICS Valves 082SA431K000030 | |
| ASCO NUMATICS Valves 082SA43AK000030 | |
| AVENTICS Pneumatics 0-820-023-992 | |
| AVENTICS Pneumatics 0-820-024-126 | |
| AVENTICS Pneumatics 0-820-038-102 | |
| AVENTICS Pneumatics 0-820-230-002 | |
| AVENTICS Valves 0820A57101 | |
| BASE ASSEMBLY, SOLENOID VALVE, PNEUMATIC, W/ HARDWARE, 1/8INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| COIL FOR SOLENOID VALVE 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL FOR SOLENOID VALVE, 24V, 50HZ, 12W,CONNECTION BOX IP67. FREE 2 YEAR RADWELL WARRANTY | |
| COIL FOR SOLENOID VALVE, 24VDC, 18WATT. FREE 2 YEAR RADWELL WARRANTY | |
| COIL M-12 24/60FB COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY | |
| COIL MXX 24/60 FB COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 110/120 V, 50/60 HZ, 15.4 WATT, FOR USE WITH SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 24 VDC, FOR USE WITH SOLENOID VALVE, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR USE WITH ASCO SOLENOID VALVES, 110/120 VAC, 50/60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, M-12 240/60-220/50FB COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, MXX 24/60 FT COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SOLENOID COIL, MOLDED 2 WIRE, 480 VAC 60HZ, 415 VAC 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT SOLENOID VALVE, SERIES VQ, 3 PORTS, NC, CONNECTOR FOR DC POWER, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, W/ LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION BOX, SOLENOID COIL, 24VDC, 13.5MM ACTUATOR, IP67, 16W. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DIRECTIONAL, SOLENOID OPERATED, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DANFOSS Valves 018F7351 | |
| DANFOSS Valves 042N7551 | |
| DELTROL FLUID PRODUCTS Valves 10148-70 | |
| DIRECTIONAL CONTROL VALVE, 4-WAY, 3 POSITION, SOLENOID OPERATED, EXHAUST CENTER, ISO CODE 356, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTOR, VALVE, SOLENOID, 1/4 INCH SAE, UNIT HAS A JUNCION BOX, NO COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTUER, SOLENOID VALVE, EVR 6 SERIES, 3/8 INCH INLET SIZE, 3/8 INCH OUTLET SIZE, 0.2362 INCH ORIFICE SIZE, FLARE INLE/OUTLET CONNECTION, STRAIGHTWAY DIRECTION, NC FUNCTION, 655 PSIG MAX... | |
| DISCONTINUED BY MANUFACTURER, CAPACITY CONTROL VALVE, 410PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, FOR SOLENOID VALVE, 110/120 V, 50/60 HZ, 14 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, MNR: 9810232147, 115 VAC, 60 HZ, 4600 PSI, 34GPM, VITON STANDARD SEAL, CONTROL TYPE: ELECTRICAL, WIRING BOX, QUICK CONNECTOR, SENTINEL LIGHTS, 5 PIN ANSI... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED, 24 VDC, 315 BAR MAXIMUM PRESSURE, -20 TO +80 DEGREES C, (0 810 091 242). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILOT VALVE, EVM, SOLENOID, FOR PM VALVES, WITHOUT COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 24 VDC, 0.58 WATT DUAL COILS, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 26AMP, 24VDC COIL RATING, 150PSIG AIR PRESSURE RATING, 6.3W POWER RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 24 VDC, 0-125 PSI, NON-LOCKING WITH MANUAL OVERRIDE, SINGLE SOLENOID, 062 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, SERIES 2005, 1/4" PORT SIZE, SINGLE PRESSURE TO PORT 1, 10-130 PSIG, MANIFOLD BLOCK W/ SIDE & BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE... | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT COIL, 127/50HP, 110-120VAC 50/60HZ ,FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEPERATE VALVE BODY FOR EVR 10 SERIES, SOLENOID VAVE 1/2, 3/8 SOLDER WITH MANUAL STEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110-120 VAC, 50/60 HZ, 90 VA / 550 VA, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 115 V, 9.5 W, 60 CYCLE, 48 IN LONG CABLE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120 VAC CONTROL VOLTAGE, 60 HZ, 5 VA POWER DISSIPATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120 VAC, 60 HZ, 2-WIRE, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120 VAC, 60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120VAC, 60 HZ, 6 WATT, 150 PSI, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 200V 50HZ 60HZ, 240V 60HZ, 50VA 220VA, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VAC 50/60 HZ, 10 WATT, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 240 V, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 415-440/480 VAC, 50/60 HZ, 2-WIRE, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID OPERATED PINCH VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID REPLACEMENT COIL KIT, 120 VAC, 60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID UNIT, 2 SOLENOIDS, 24 VDC, 0.26 AMPS, 150 PSIG MAX, 6.3 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 120 PSIG MAX, 24 V DC, 2.5 W, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE SEAT, STAINLESS STEEL, 1/2IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, .23 AMP, 24 VDC, 5.4 WATTS, 40-90 PSI, 2.7-6.2 BAR, 1/4 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.06 AMP, 110-120 VAC, 50/60 HZ, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0/25PSI, 6VDC, 13W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH NPT, 2-WAY, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4IN NPT, 11W, 110/120VAC, 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8 IN NPTF, 24 VDC, W/O SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100 PSIG AIR, 24 VDC, 0.75 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120 V AC, 50/60 HZ, DOUBLE SOLENOID, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120 VAC, 50/60 HZ, 0.06 A, WITH CANFIELD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120 VAC, 50/60 HZ, DOUBLE SOLENOID, FLYING LEADS, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120V, 50-60HZ, 150PSIG, .15AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6/6.8 WATT, 1/4" NPT, REPLACED BY: 20LC04GN7C7F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 115 VAC, 50/60 HZ, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 115/120V COIL, 3/8IN NPT, 2WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VDC, 16 W, HYDRAULIC POWER UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 PSIG, 24 VDC, 2.5 W, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 6 WATTS, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/60, 110/50, GENERAL PURPOSE, 6.9/8.0WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120PSIG, 24VDC, 2.5W, 2POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 150 PSI, MARK 3 SERIES, FACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, 4 WAY, 24 VDC, 1/8 IN, PUSH IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 110-120 VAC / 60 HZ, 100-115 VAC / 50 HZ, 06 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-POSITION, 24 VDC, 1.2 W, W/BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2002 SERIES, SINGLE OPERATOR, PLUG-IN, 100 PSIG, 24 VDC, SINGLE ACTUATED AIR AND SPRING RETURN, NON-LOCKING MANUAL OVERRIDE, 5-PORT, 2 POSITION. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2004 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID AIR PILOT, 3-POSITION 4-WAY BLOCKED CENTER, VALVE UNIT ONLY, PLUG-IN W/ LIGHT, 24 V DC. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2004 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, 2-POSITION 4-WAY, VALVE UNIT ONLY, PLUG-IN W/ LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 1.2 W, DOUBLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 1.2 W, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 1.2 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, DOUBLE SOLENOID, FLYING LEADS, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC COIL 1.35W,120PSIG, W/BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 0.15-0.7 MPA, SINGLE PORT, 3/16 INCH PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 275 MOPD500 SWP, SERIES 2 BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 WAY, 1/4 IN NC, 110/120 V, 50/60 HZ, 10.8 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-WAY NORMALLY CLOSED, 1/4" NPT, 110/120 VAC, GOLD RING SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3WAY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4-WAY, 5 PORT, 24VDC, PEAK 0.21AMPS, HOLD 0.063 AMPS, 1-2 OPERATION STANDARD PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, AIR PILOT, 120 PSIG, 2.5 W, 24 VDC, WITH BRIDGE, REPLACED BY 061BA400M000061. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COIL AND PLUG SOCKET, 5/3-WAY, CENTER POSITION, PRESSURIZED, 24 VDC, 4.2 W, 10 BAR, 175 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COMPLETE, 1/4 INCH NPT, 5/32 INCH ORIFICE, 110/120VAC, 50/60HZ, 11 WATT, 0/150 AIR, 0/150 WATER, 0/145 LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COPPER ALLOY BODY, A1 STRAIGHT THRU, 110/120 VOLTS, 50/60 HZ, 100 PSI, SINGLE PHASE, 1/2 INCH THREADED NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, DIRECT OPERATED, SIZE 10, BUNA SEAL, 24 VDC, 2 POSITION, 4-WAY, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE 2POS, 4-WAY, 24 VDC, 1/4 INCH NPT, ALIAS: 062BB415 NUMATICS, 092BB415MN000061 NUMATICS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE MANIFOLD, 24VDC 6W RATING, 150PSI-AIR MAX PRESS, 3POLE MALE PCB CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 24 VDC, 120 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 24 VDC, 6.0 W, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 24VDC, PLUG IN, 120PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, MANIFOLD MOUNTED, 0.05 A, 110-120 VAC, 50/60 HZ, 120 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DUAL SOLENOID, 100/120 VAC, 50/60 HZ, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DUAL SOLENOID, 2-POSITION 4-WAY, 24 VDC, 6 W, 150 PSIG, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC, DOUBLE OPERATOR, 3 POSITION, 4-WAY, CLOSED CENTER, 24 VDC, 1.4 AMP, 3 PIN DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LOW PRESSURE, AIR, INSERT GAS PSI 7, WATER PSI 5, PIPE 3/8, WATTS 6.1, 60HZ, WATTS 8.1, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MARK 3, DOUBLE SOLENOID, 1/8" NPT, PORT SIZE, DIN PLUG-IN, 24 VDC, 6.0 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MARK 8 SERIES, 0.15 AMP, 100-120 VAC, 50/60 HZ, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DIN PLUG-IN AC SOLENOID... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PROPRIETARY AC PLUG-IN, NPTF, 110-120 V AC,... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/4 PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, SPEED CONTROL, 110-120 V AC, 50/60... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT,... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 24... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, DIN PLUG-IN SOLENOID, ISO228/1-G PORTS, 24... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PV, 1.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERVO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SHUTOFF VALVE, 1/4NPT, 11WATT, 110-120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, 24 VDC, 150 PSI, 6 W, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, 24 VDC, 6 W, 150 PSIG, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, 24 VDC, 6 W, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, 24 VDC, 1/8 NPT, 4-WAY, 2-POSITION, MARK 3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SV-600 SERIES, BODY PORTED, SINGLE COIL, 2 PORTS, RC 1/8 THREAD, 24 VDC, 3 WATT, ISO SOCKET SOLENOID TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, TYPE AF, 2 WAY, 1/4 INCH NPT, 24/60V, 6.9 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, TYPE AF, 2 WAY, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SOLENOI D,METAL CANISTER TYPE,24V CONTINUOUS,W/FLAT BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISTRIBUTER / SOLENOID, 5/2 ISO1 INTEGRE, 24 V. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, 10 BAR/143 PSI MAX, 5/2 WAY VALVE, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, MARK 8 SERIES, 1/4 INCH PORT, 24VDC, 6.3W, (082SS415M000061). FREE 2 YEAR RADWELL WARRANTY | |
| EP SWITCH, 24 VAC, 60 HZ, 6.5 WATT, 50 PSI, SOLENOID VALVE, 2 WIRE, NC. NO. FREE 2 YEAR RADWELL WARRANTY | |
| ERIE CONTROLS , 0691C0527GB00, SOLENOID VALVE, 2WAY, 120V, 60HZ, 1/2IN NPT STEAM . FREE 2 YEAR RADWELL WARRANTY | |
| GEMU Valves 0324 2M1474 41C1010610 | |
| GEN PURPOSE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE SOLENOID, 110VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, (DG4V-3S-8BL-VM-U-B5 -61), 100 BAR, 110/120 VAC, 50/60 HZ, SPRING CENTERED, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| KIT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Valves 1111A-031 | |
| MAC VALVES INC Valves 1111A-038 | |
| MAC VALVES INC Valves 1111A-111 | |
| MAC VALVES INC Valves 111B-111AAAA | |
| MAC VALVES INC Valves 111B-111BAAA | |
| MAC VALVES INC Valves 111B-111BAAR-408A | |
| MAC VALVES INC Valves 111B-111BAAR | |
| MAC VALVES INC Valves 111B-111CAAA | |
| MAC VALVES INC Valves 111B-111CCAA | |
| MAC VALVES INC Valves 111B-111CCAB | |
| MAC VALVES INC Valves 111B-111JC | |
| MAC VALVES INC Valves 111B-113CAAA | |
| MAC VALVES INC Valves 111B-421BA | |
| MAC VALVES INC Valves 111B-501AAAG | |
| MAC VALVES INC Valves 111B-501JA | |
| MAC VALVES INC Valves 111B-501JB | |
| MAC VALVES INC Valves 111B-501JD | |
| MAC VALVES INC Valves 111B-591CAAA | |
| MAC VALVES INC Valves 111B-601CAAA | |
| MAC VALVES INC Valves 111B-611CA | |
| MAC VALVES INC Valves 111B-611CAAA | |
| MAC VALVES INC Valves 111B-611JB | |
| MAC VALVES INC Valves 111B-611JC | |
| MAC VALVES INC Valves 111B-611JD | |
| MAC VALVES INC Valves 111B-871JB | |
| MODULAR MANIFOLD VALVES, SOLENOID VALVE W/ COIL, 120 VAC 60 HZ COIL, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| NUMATICS,061BA415K01 4X30,SOLENOID VALVE,110-120VAC/50- 60HZ,1/8IN NPTF PORTS,FLEXIBLOK MANIFOLD,. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OPERATED SOLENOID VALVE, UNIVERSAL, INLINE MOUNTING, 3/2 NO-NC, 2/2 NO-NC, 1/8" NPTF, 110/120 VAC, 50/60 HZ, NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18"), SAME AS 111B-111BA. FREE 2 YEAR RADWELL... | |
| PNEUMATIC DIRECTIONAL CONTROL, SOLENOID VALVE, 5/2, G1/8, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 075 SERIES, 110 - 120 VAC, 50/60 HZ, 15 AMPS , 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, SPOOL/SLEEVE W/ BODY TO BASE PLUG, 1/8 INCH PORTS, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, MANIFOLD BLOCK, SINGLE SOLENOID OUTPUT, PLUG-IN DC W/... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, SPOOL/SLEEVE W/ BODY TO BASE PLUG, 6MM PORTS, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN DC W/ LIGHT,... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, SPOOL/SLEEVE W/ BODY TO BASE PLUG, 6MM PORTS, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, MANIFOLD BLOCK, SINGLE SOLENOID OUTPUT, PLUG-IN DC W/ LIGHT,... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, SPOOL/SLEEVE W/ BODY TO BASE PLUG, VALVE UNIT ONLY, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, VALVE UNIT ONLY, PLUG-IN DC W/ LIGHT, VALVE... | |
| PNEUMATIC SOLENOID VALVE, 24VDC, .26AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 24VDC, 0.35W. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 48VAC OR 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, SOLENOID PILOT WITH DIFFERENTIAL AIR RETURN, 2 POSITION, 4 WAY, 24 VOLT DC, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| REBUILD KIT GOLD RING SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REXROTH Pneumatics 0-820-022-990 | |
| SINGLE SOLENOID VALVE, WITH CONNECTOR, SUB-BASE MOUNTING W/COIL AND PLUG SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| SINLGE SOLENOID VALVE, WITH BASE, 24 VDC, 6MM PUSH-IN FITTING, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID 110/50 115/60 1000PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL 120V 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL FOR AVS-20. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 12.0-WATT, 24V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 120 VAC, 16 WATT, A5C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 120 VOLTS, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 V DC, 4.2 W, 175 MA, 10 BAR, 3-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 240V, 9.5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, BB230AS, DIN SPADE, 13.5 MM ACTUATOR SIZE, 230 VAC, 50 HZ, 11 W, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, BF230CS, CABLE CONNECTION, SUPPLY VOLTAGE [V] AC: 220 - 230, FREQUENCY [HZ]: 50/60 HZ, ENCLOSURE RATING IP: IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, BN024DS, DIN SPADE, 24VDC, 20W, STEAM COIL, TYPE BN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, COIL M-6 240/60-220/50FT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, RED HAT SERIES, 120/60, 110/50. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, TYPE BA024D, 24 VDC, 15 W, 3X DIN SPADE COIL/ELECTRICAL CONNECTION, CONTINUOUS DUTY RATING, BLUE, -40 TO +40 DEGREE C, IP00. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID GOLD RING VALVE, SERIES 30, SMALL THREE-WAY DIRECT ACTING VALVE,GENERAL PURPOSE,1/4IN NPT,110/120V,50/60HZ ,NORMALLY OPEN VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID REBUILD KIT, SOLENOID VALVE REBUILD KIT, TYPE AF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 1/2IN NPT 2/2WAY 145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120V 60CY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 16PSI 10.6WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 1/2INCH SAFETY SHUT-OFF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2POS COIL 24VDC W/PORT 3FITTING 4MM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2WAY 1/4IN 300PSI 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2WAY 1/4NPT 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 3/8IN LIQUID INJECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE BRASS 3WAY NO 1/4NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL 120VAC 60HZ 8.7WATT 100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 120VAC, 60 HZ, 20 WATT, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, COIL INSULATION CLASS F, 120V AC VOLTAGE, 15.4 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL,110/120V,50/60H Z,BLACK, SUGGESTED REPLACEMENT FOR 27-462-1D, 027462-001 D. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE LEVER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE REPLACEMENT PARTS KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE ROCKER MECHANISM, SOLENOID VALVE, SERIES 110, FOR SUPPORT PLATE 3/2 U 3 CANNULAS, WITH COIL 24V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE TESTER, MANUAL OVERIDE MAGNET, PERMANENT MAGNETIC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE W/O COIL AND BASE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, .05 AMP, 120 VAC, 6 WATT, 2.7/6.2 BAR, 40/90 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0-10 BAR, 3-WAY, NO COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 075 SERIES, 150 PSI 24 VDC, .026 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 075 SERIES, PNEUMATIC, 110-120 VOLTS, 50-60 HZ, 0.15 AMP, 150 PSIG, REPLACEMENT FOR 072SS515K000030. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2" NPT, 11WATT, 110/120 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2" NPT, 2-WAY, NORMALLY CLOSED, GENERAL PURPOSE, 200 PSI, 110/50-120/60, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2IN NPT, 5/8IN ORIFICE, 110-120VAC, 6-6.8 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2IN NPT, 5/8IN ORIFICE, 24VDC, 0/40PSI AIR, 0/40PSI WATER, 11.5 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 NPT, 2-WAY NC, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 PORT SIZE W/PUSH-IN, DC, DBL Z BOARD WITHHOUT SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 IN NPTF, SINGLE Z-BOARD, WITHOUT SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 IN PORT, 15 AMP, 120 VAC, 50/60 HZ, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES UNIVERSAL VALEVE, 1/8 INCH NPTF PORT SIZE, 24 VDC, 6 WATT, NON-LOCKING MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 1/8 INCH NPTF PORTS, 110/120 VAC, 50/60 HZ, WIRING BOX WITH 1/2 INCH NPS CONDUIT, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 110/120 VAC, 50/60 HZ, 0.125 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 110/120 VAC, 50/60 HZ, 6.8 W, 150 PSI, 1/8 IN NPT PORTS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 110/120 VAC, 50/60 HZ, 6.8 WATTS, VAC TO 150PSI, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 24 VDC, 17.1 W, 1/8 INCH NPT PORTS, SQUARE CONNECTOR, MALE ONLY, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 24 VDC, 2.5 WATTS, 150 PSI, 1/8 INCH NPT PORT SIZE, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, 18 INCH WIRE LENGTH, 3-WAY, 2 POSITION. | |
| SOLENOID VALVE, 100 SERIES, 24 VDC, 6 W, 18CV, 1/8IN NPT, 18IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8 INCH NPTF PORT SIZE, UNIVERSAL, 24 V DC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR WITH LIGHT, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2... | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR WITH LIGHT, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2... | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 12 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 220-240 V AC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2" NPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 220-240 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2" NPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 220-240 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 220-240 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V AC, 50-60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 17.1 W, NO MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 17.1 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 17.1 W, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR WITH LIGHT, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2... | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2" NPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 VDC (2.5 W), LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 VDC (6 W), NON-LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 280-440/440-480 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 48 VDC (5.8 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, AIR SOLENOID, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, MODIFICATION 2309, 3-PIN CONDUIT CONNECTOR, 24VDC, 17.1W, 3-WAY, 0-150PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, SINGLE OPERATOR, 12 VDC, 150 PSI, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, SINGLE OPERATOR, 24 VDC, 2.5 W, 150 PSI, 1/8 INCH NPT PORT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, SINGLE OPERATOR, 24 VDC, 4 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, SINGLE SOLENOID, 110-120 V, 50-60HZ, 6.8 W ,150 PSI, 1/2 INCH CONDUIT, FLYING LEADS, NON-LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, SINGLE SOLENOID, 24 VDC, 6 W, 150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, UNIVERSAL VALVE, NON-LOCKING MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, VAC TO 150 PSI, 24 V DC, 6 WATT, 1/8 IN NPT PORTS, UNIVERSAL VALVE, NON-LOCKING MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.4/12.7 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V, 50/60HZ, 6.8W, 150PSI, 1/8 IN NPT PORTS, WITH JIC WIRING BOX WITH 1/2" NPS CONDUIT, **SAME AS 111B-111CA**. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/4 INCH NPTF, UNIVERSAL VALVE, CAM ROLLER PERPENDICULAR TO PORTS 1 & 2. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/8 INCH NPTF, UNIVERSAL VALVE, PALM BUTTON (PANEL MOUNTING). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/8 INCH NPTF, UNIVERSAL VALVE, PALM BUTTON WITH GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/8 INCH NPTF, UNIVERSAL VALVE, PALM BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/8 INCH NPTF, UNIVERSAL VALVE, PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 12 V, 7 W, 25 PSI, 1/8 INCH ORIFICE, GROMMET. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 15 WATT, 1/8 IN PORT, 400 SWP, 300 MOPD, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY NORMALLY CLOSED, 21EN MULTIPURPOSE, BRASS,,24 VDC,PIPE SIZE (NPT) 1/2",KV (L/MIN) 25,CV (US GPM) 6.6043218682305,POWE R (WATTS) 8,MIN PRESSURE (BAR) 0.1,MIN PSI 1.45038,MAX PRESSURE (BAR) 10,MAX PSI 145.038. | |
| SOLENOID VALVE, 2-WAY, 3/4 INCH NPT, PSI:AIR-0/150, WATER-0/150, LT.OIL-/150, 110/120 V, 50/60 HZ, 13.9 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, INTERNAL PILOT OPERATED, NORMALLY CLOSED, BRASS, NBR SEAL, 3/8 INCH NPT PORT SIZE, 5/8 INCH ORIFICE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2005 SERIES, 1/4" PORTS (PUSH-IN ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, PUSH-IN FITTING, 24 V... | |
| SOLENOID VALVE, 2005 SERIES, 1/4" PORTS (PUSH-IN ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, PUSH-IN... | |
| SOLENOID VALVE, 2005 SERIES, 1/4" PORTS (PUSH-IN ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, PUSH-IN FITTING, 24 V... | |
| SOLENOID VALVE, 2005 SERIES, 1/4" PORTS (PUSH-IN ONLY), SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, PUSH-IN FITTING,... | |
| SOLENOID VALVE, 2005 SERIES, 1/8 INCH PORTS (THREADED ONLY), SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE OPTION, 24 V... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE OPTION, 24 V DC. FREE 2... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, Z2 W/SPEED CONTROL, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, VALVE ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, VALVE ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE OPTION, 24 V... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, NPTF,... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, VALVE ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, VALVE ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE OPTION, 24 V... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, VACUUM SERVICE, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, NPTF, 24... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, VACUUM SERVICE, VALVE ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, VACUUM SERVICE, Z2 W/ RIBBON CABLE CONNECTOR, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE OPTION, 24 V DC. FREE 2... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, SINGLE, PLUG-IN DC W/LIGHT, NPTF, 24... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, FLUSH LOCKING OVERRIDE OPTION, 110-120 V AC,... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, Z2 W/SPEED CONTROL, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS, DOUBLE SOLENOID PILOT, NON-LOCKING, DUAL 3 WAY, VALVE ONLY, PLUG-IN, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2005 SERIES, 1/8IN PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2005 SERIES, 6MM PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, Z1 W/SPEED CONTROL, PLUG-IN DC W/LIGHT, PUSH-IN FITTING, FLUSH LOCKING OVERRIDE OPTION, 24 V... | |
| SOLENOID VALVE, 2005 SERIES, VALVE UNIT ONLY, SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC COIL, 0.25 AMP, 150 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 8.5 W, 150 PSI, 1/8IN NPT PORTS, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VAC, 50/60HZ, 6.7W, 150PSI, 1/8IN NPT PORTS, 2 POSITION, 3 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 0-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 25-150PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, 2WAY, NORMALLY CLOSED, 21XN - INDIRECT ACTING, STAINLESS STEEL, 120VAC, PIPE SIZE 1/2IN NPT, KV (L/MIN) 35, CV (US GPM) 9.2460506155227, POWER 8W, MIN PRESSURE 0.1BAR, MIN... | |
| SOLENOID VALVE, 3/2 WAY, DRILLED VALVE, D=4 N/CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/8IN, NPT 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY/2 POSITION, 69.0 MAX FMS, 0-150 PSI, NEMA 4, -10-115 DEGREES F, 120 V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4WAY ,120VAC,50/60HZ ,30-125PSI,CONTINUOU S,1/4IN NPTF PORTS,4WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, CLEAN SERIES, OPERATING PRESSURE RANGE: -100KPA TO 0.7MPA, COIL: 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 DIRECTIONAL VALVE, RA18-5/2XX-AR-NO_COI L. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 7.6 W, 12 VDC, 0-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BRASS, 1/4 INCH NPT, DIRECT ACTING, TWO WAY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BRASS, NBR SEAL, 2 WAY NORMALLY CLOSED, 1/2 INCH NPT, 24 VDC, 11.5 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COIL 120V, REBUILD KIT, RED HAT SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COIL, ISO1 5/2, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COIL: 110/120 VAC 50/60 HZ, 1/4 INCH NPT, 130 PSI MAX, AIR / WATER / OIL, 3 WAY VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DC24V, 110 SERIES, SINGLE PILOT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DC24V,NC,2 PORT,300MM LEADS . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL CONTROL, 24VDC, 5/2, ISO1. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE DIRECT SOLENOID, WITH FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, PLUG-IN, WITH LIGHT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE SOLENOID, 24 VDC, 120 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DUAL 3/2 WAY, DIRECTIONAL CONTROL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRIC ACTUATION, PNEUMATIC/AIR, 5/2 WAY VALVE, 1/8 IN NPT, 10 BAR, 143 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRICALLY-ACTUATE D, PNEUMATIC, DOUBLE,MARK 8 SERIES, 2 POS., 4 WAY, NEMA 4, 24 VDC, 6 W, 0.25 A, PLUG-IN, SOLENOID W/ INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, END PLATES, 701483. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, FOR VACUUM PUMP, 24VDC, 2.5W, AIR, RED INDICATOR, (DP23-2425-S-D-N). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, GENERAL PURPOSE, PUSH-PULL TYPE, 110 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, GOLD RING SERIES, 2-WAY, NORMALLY CLOSED, 3/8" NPT, 24 VDC, 11.5 WATT (DC), 125 PSI (DC). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, GOLD RING VALVE, SERIES 35, 38 QUICK EXHAUST THREE-WAY VALVE, PIVOTED EDGE DIAPHRAGM, 110/120 VAC, 50/60 HZ, 1/4 INCH NPT, BRASS BAR STOCK BODY. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, INLET 2 1/8", INLET CONNECTION SOLDER OFD, OUTLET 2 1/8", TYPE EVR32, NORMALLY CLOSED, CV VALUE GAL/MIN 19.300, NO MANUAL OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MANIFOLD FLEXIBLOK, 1/8 INCH PORT SIZE, 3-PIN PLUG-IN, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 3 SERIES, DOUBLE SOLENOID WITH FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, DIN PLUG-IN DC SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 3 SERIES, DOUBLE SOLENOID, 2 POSITION, 5 WAY, 120 VAC, DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 8 SERIES, SINGLE UNIT WITH PLUG, 110/120 VAC, 50/60 HZ, .15 AMP, SINGLE DIRECT SOLENOID, SPRING RETURN, WITH FLUSH NON LOCKING OVERRIDE, 2 POSITION, 4 WAY, WITH... | |
| SOLENOID VALVE, MK 8 SERIES, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION, 4-WAY, PLUG-IN W/ LIGHT, 24 VAC, 50/60 HZ, 75 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK3 SERIES, 1/8 INCH PORT SIZE, SINGLE SOLENOID, SPRING RETURN WITH FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, AC HARDWIRED W/15" LEADS (SA, SS OR AIR PILOT),... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DIN PLUG-IN DC SOLENOID (SA OR SS ONLY), NPTF,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, AC HARDWIRED W/15" LEADS (SA, SS OR AIR PILOT), NPTF, 110-120 V... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, DC HARDWIRED W/15" LEADS, NPTF, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DIN PLUG-IN DC SOLENOID (SA OR SS... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, VALVE UNIT ONLY, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF, 110-120... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, VALVE UNIT ONLY, DIN PLUG-IN DC SOLENOID (SA OR SS ONLY), NPTF, 24... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT ONLY, DIN PLUG-IN DC SOLENOID (SA OR SS ONLY), NPTF, 24... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE AIR PILOT, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT ONLY, AC HARDWIRED W/15" LEADS (SA, SS OR AIR PILOT), NPTF. FREE 2... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DC HARDWIRED W/15" LEADS, NPTF, 24... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 15 W/SPEED CONTROL, AC HARDWIRED W/15" LEADS (SA, SS OR AIR PILOT), NPTF,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 15 W/SPEED CONTROL, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF, 110-120... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 15 W/SPEED CONTROL, DIN PLUG-IN DC SOLENOID (SA OR SS ONLY), NPTF, 24... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 41 W/SPEED CONTROL, PROPRIETARY AC PLUG-IN, NPTF, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DIN PLUG-IN AC SOLENOID (SA OR SS... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DIN PLUG-IN DC SOLENOID (SA OR SS... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, PROPRIETARY AC PLUG-IN, NPTF, 110-120 V AC,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, PROPRIETARY DC PLUG-IN, NPTF, 24 V DC. | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, AC HARDWIRED W/15" LEADS (SA, SS OR... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DIN PLUG-IN AC SOLENOID (SA OR SS... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DIN PLUG-IN DC SOLENOID (SA OR SS... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PROPRIETARY AC PLUG-IN, NPTF, 110-120 V AC,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, AC HARDWIRED W/15" LEADS (SA, SS OR AIR PILOT), NPTF,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, DC HARDWIRED W/15" LEADS, NPTF, 48" LEADS, 24 V DC. | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF, 110-120... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF, FLUSH... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, DIN PLUG-IN DC SOLENOID (SA OR SS ONLY), NPTF, 24... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PROPRIETARY AC PLUG-IN, NPTF, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PROPRIETARY AC PLUG-IN, NPTF, FLUSH LOCKING OVERRIDE, 110-120 V AC,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8IN PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DIN PLUG-IN DC SOLENOID (SA OR SS... | |
| SOLENOID VALVE, MK3 SERIES, 10-32 PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DC HARDWIRED W/15" LEADS, NPTF, 24 V... | |
| SOLENOID VALVE, MK3 SERIES, 10-32 PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DIN PLUG-IN AC SOLENOID (SA OR SS... | |
| SOLENOID VALVE, MK3 SERIES, 110 - 120 VAC, 50 / 60 HZ, 1/8 INCH PORT, 2 POSITION, 4 WAY, SINGLE SOLENOID, SPRING RETURN, W/ FLUSH NON-LOCKING OVERRIDE, PROPRIETARY AC PLUG-IN,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4 INCH PORT, 24 VDC, SINGLE DIRECT, SPRING RETURN, 2 POSITION, 4 WAY, PLUG-IN WIRING, INDIVIDUAL EXHAUST, NPTF PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK8 SERIES, 1/4 INCH PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4 PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, DUAL OPTION, 24... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, SURGE SUPPRESSION (DC... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, TERMINAL BLOCK IN... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, ZINC PLATED SOLENOID... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, DIN PLUG-IN SOLENOID, NPTF PORTS, 24... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, 4... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, SPEED CONTROL, DIN PLUG-IN SOLENOID, NPTF PORTS, 24... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), BLOCKED CENTER, MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), BLOCKED CENTER, MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, DUAL... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, SURGE... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, DIN PLUG-IN SOLENOID, NPTF PORTS, 24 V DC. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, ISO228/1-G PORTS, TERMINAL BLOCK IN MOUNTING,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 4 FOOT LEADS, 110-120... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, DUAL OPTION, 110-120 V... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, DUAL OPTION, 24 V... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, EXTENDED NON-LOCKING MANUAL OVERRIDE,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, FLUSH LOCKING MANUAL OVERRIDE,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, SURGE SUPPRESSION (DC ONLY),... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, TERMINAL BLOCK IN MOUNTING,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, ALTERNATE OUTLET, SIDE & BOTTOM CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, 4 FOOT... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, ZINC PLATED... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, DIN PLUG-IN SOLENOID, NPTF PORTS, ZINC PLATED SOLENOID ARMATURE... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 220-240 V AC, 50/60... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 5-PIN STRAIGHT MINI CONNECTOR,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, SURGE SUPPRESSION (DC ONLY),... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, SPEED CONTROL, DIN PLUG-IN SOLENOID, NPTF PORTS, ZINC PLATED... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, DIN PLUG-IN SOLENOID, NPTF PORTS, 24 V DC. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, DIN PLUG-IN SOLENOID, NPTF PORTS, ZINC PLATED SOLENOID ARMATURE... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, FLUSH LOCKING MANUAL OVERRIDE,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 VAC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/4” PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK8 SERIES, 1/8 INCH PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), BLOCKED CENTER, VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC,... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, LUBRICANT FREE ASSEMBLY, 24 V DC. | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, ZINC PLATED SOLENOID ARMATURE (AC ONLY),... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), BLOCKED CENTER, PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE & BOTTOM CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), BLOCKED CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), BLOCKED CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 12 V DC. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, SURGE SUPPRESSION (DC ONLY),... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, ZINC PLATED SOLENOID ARMATURE... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, FLUSH LOCKING... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 12 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, EXTENDED LOCKING MANUAL OVERRIDE, 110-120 V AC,... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, EXTENDED LOCKING MANUAL OVERRIDE, 24 V DC. | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, DUAL OPTION, 110-120 V AC, 50/60 HZ. | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, DUAL OPTION, 24 V DC. FREE 2... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, EXTENDED LOCKING MANUAL OVERRIDE, 110-120 V AC,... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, EXTENDED LOCKING MANUAL OVERRIDE, 24 V DC. | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, EXTENDED NON-LOCKING MANUAL OVERRIDE, 110-120 V AC,... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, FLUSH LOCKING MANUAL OVERRIDE, 110-120 V AC,... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, FLUSH LOCKING MANUAL OVERRIDE, 24 V DC. | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, SURGE SUPPRESSION (DC ONLY), 24 V DC. | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, ZINC PLATED SOLENOID ARMATURE (AC ONLY), 110-120... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK8 SERIES, 1/8IN PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT SOLENOID VALVE, 3/2 PLASTIC, DIRECTLY CONTROLLED, DIRECT MOUNTING / HOLLOW BOLT, DN 2, MULTI-PORT VERSION, THREADED SOCKETS DIN ISO 228 WITH HOLLOW BOLT G1/4, NORMALLY CLOSED (NC),... | |
| SOLENOID VALVE, PNEUMATIC, REMOTE AIR, 2 POSITION, 3 WAY, 1/4 IN NPTF, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ROCKER MECHANISM, COIL 24V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 100, UNIVERSAL, 2 POSITION, 3-WAY, 1/8 INCH NPTF, NON-LOCKING, 6 WATT, 24 VDC, MILITARY TYPE 2 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SHUTOFF, 110/120 VAC, 50/60 HZ, 11 W, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE OPERATOR, 120 VAC, 50/60 HZ, 8.2 W, 0-125 PSI, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE, 1/8 INCH NPTF, MARK 8, SINGLE DIRECT, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, .25 AMPS, 24 VDC, 6.3 WATTS, MAX. OPER. PRESSURE: 150 PSIG... | |
| SOLENOID VALVE, TUBE BORE 1 METER, RUBBER SEAL, 2 POSITION SINGLE, 0.15 - 0.7 MPA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, TYPE AF, 2 WAY, 1/4 INCH NPT, 120/60AC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC COIL, 8.5 WATT, NON-LOCKING, FLYING LEADS, 18 INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W/O BASE, 3WAY, 18 IN LEAD,120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, AC, PULL TYPE, 110V, 60 CYCLES, CONTINUOUS / INTERMITTENT DUTY, WITHOUT CONDUIT BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, DIFFERENTIAL, FILTERED AND LUBRICATED AIR, 10 BAR MAX, -5-50C TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, EV220B, 3/4 INCH, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID-OPERATED VALVE, 24 VDC, 48 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID-OPERATED VALVE, 3/2 RA14 NO COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SPARE PARTS REBUILD KIT, FOR ASCO 821 SOLENOID VALVE, 2 O-RING SEALS, REPLACEMENT COIL PARTS. FREE 2 YEAR RADWELL WARRANTY | |
| UNLOADER VALVE, SOLENOID, MECHANICAL, PRESSURE OPERATED, 410 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 3/2 NC PAD MOUNT PPS 1.5 MM NBR SCREW MO 22-2.5W VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 3/2 NO PAD MOUNT PPS 1.5 MM NBR SCREW MO 22-2.5W VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 3WAY SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 110/120 VAC, 50/60 HZ, 5 W, 18 INCH LEADS, SOLENOID, SUGGESTED REPLACEMENT FOR 096619001-D (96619001-D). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ELECTROMAGNETIC, SOLENOID VALVE, RA18-5/2XX-DO-NO_COI L. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID 3/8NPT 2-WAY NC 240/60AC BR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID 3/8NPT 2-WAY NC 24VDC SS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID OPERATED, DIRECTIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, CLEAN ROOM, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID-OPERATED, 5/2 RA14, 110V AC. FREE 2 YEAR RADWELL WARRANTY |
| Next >> |