Radwell International Datasheets for Thermal Switches and Thermal Protectors
Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
Thermal Switches and Thermal Protectors: Learn more
| Product Name | Notes |
|---|---|
| (2891004), WIDE-TEMPERATURE ETHERNET SWITCH, 24 VDC, 4 TP RJ45 PORTS, 1 FO PORT, 100 MBPS, AUTOCROSSING FUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| 73645 - M18T SERIES: TEMPERATURE SENSOR, 8: 1 INTEGRATED LENS, OUTPUT: ONE NPN, ONE PNP, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| 837 TEMPERATURE CONTROLS, STYLE A, REMOTE BULB AND CAPILLARY, 380...570 DEGREES F, OPEN TYPE (WITHOUT ENCLOSURE). FREE 2 YEAR RADWELL WARRANTY | |
| 837 TEMPERATURE CONTROLS, STYLE V, DIRECT VERTICAL IMMERSION, 25...125 DEGREES F, TYPE 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| ACI ADVANCED CONTROLS INC Sensors & Switches TS-2125-MH-10-AA | |
| ALLURE COMMUNICATING LCD SENSOR, MONITORING ROOM TEMPERATURE, ADJUSTING SETPOINTS, INITIATING SETPOINT OVERRIDE, 1/8 INCH LON PORT NETWORK CONNECTION (EC-SMART-SENSOR-100 ). FREE 2 YEAR RADWELL WARRANTY | |
| ANDOVER CONTROLS Sensors & Switches TT-D-4-1 | |
| AUTOMATION DIRECT Sensors & Switches TSDA25N-0P-0284-H | |
| B(T) SERIES TEMPERATURE SWITCHES, 15AMP, 125/250/480VAC, 50/60HZ, 1/2AMP, 125VDC, 150/260F TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| BANNER ENGINEERING Sensors & Switches M18TB8Q | |
| BANNER ENGINEERING Sensors & Switches M18TIP14Q | |
| BURLING INSTRUMENT Sensors & Switches A1S169LJ1652001 | |
| CUSTOM CONTROL SENSORS Sensors & Switches 646TEM3 | |
| DA-35-2-5 TEMP SW. FREE 2 YEAR RADWELL WARRANTY | |
| DELTA CONTROLS Sensors & Switches EZNS-T100M-B-SM-047- WWG | |
| DIGITAL FLOW/ FLOW AND TEMPERATURE SWITCH AND TRANSMITTER, -45-200C, 316SS, 3/4IN, 12-24VDC, 115-230VAC, 50/60HZ, 4.8W. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL TEMPERATURE SWITCH, RED LED, 3DIGIT, FAHRENHEIT DISPLAY, SUPPLY 110VAC, OUTPUT RELAY 16AMP SPDT 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER ,TEMPERATURE ELECTRODES,150PSI, STAINLESS STEEL, 3/4 IN FRONT, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2019, 8TEMPERATURE CONTROLS, STYLE A, REMOTE BULB AND CAPILLARY, 260...430 DEGREES F, OPEN TYPE (WITHOUT ENCLOSURE). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2019, CONTROL SWITCH, TEMPERATURE, ELECTRO-MECHANICAL, 837 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2019, TEMPERATURE CONTROL, 837 SERIES, STYLE A, REMOTE BULB AND CAPILLARY, 260-430 DEGREES F, TYPE 4/13, METALLIC ALUMINUM ENCLOSURE, SCREW COVER, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER 12/31/2019, TEMPERATURE CONTROL, REMOTE BULB AND CAPILLARY TYPE, 240-600 VAC, 130-200 DEGREE FAHRENHEIT, SPDT CONTACT SWITCH, 240 TEMPERATURE RATING, W / ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER 12/31/2019, TEMPERATURE CONTROLS, STYLE A, REMOTE BULB AND CAPILLARY, -60...50 DEGREES F, TYPE 4 13 METALLIC ALUMINUM ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2019, TEMPERATURE SWITCH, 600V AC MAX, 5 AMP MAX, 837 SERIES, TEMPERATURE CONTROLS, STYLE A, REMOTE BULB AND CAPILLARY, 310-490 DEGREES F, OPEN TYPE (WITHOUT ENCLOSURE), MOUNTABLE. | |
| DISCONTINUED BY MANUFACTURER 12/31/2019, TEMPERATURE SWITCH, MECHANICAL TEMPERATURE CONTROL, RANGE: 310 TO 490 DEGREES F, VAPOR PRESSURE TECHNOLOGY, COPPER ALLOY BULB AND CAPILLARY, 600 VAC MAX, 5 AMP MAX, MOUNTABLE. | |
| DISCONTINUED BY MANUFACTURER 12/31/2019, TEMPERATURE SWITCH, MECHANICAL, WITH ENCLOSURE TYPE 1, 260-430 ADJUSTABLE OPERATING RANGE DEG. F, ADJ. DIFF: 3-28 TO 9-72 DEG. F, MAX SAFE TEM 470 DEG F,... | |
| DISCONTINUED BY MANUFACTURER 2013-09-13, TEMPERATURE SWITCH, 600 VAC, 5 AMP MAX, SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACCUTHERM SENSOR, PRESET, SNAP-IN, 50 DEGREE F TEMPERATURE SETTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR TEMPERATURE SENSOR, 100-330MM, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AVERAGING TEMPERATURE SENSOR ASSEMBLY, 3 FT, 100K OHM THERMISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AVERAGING TEMPERATURE SENSOR, 24IN, 1K PLATINUM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BULB AND CAPILLARY THERMOSTAT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CARRYOVER TIME SWITCH, SPDT, 15 AMP, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CURRENT AND TEMPERATURE SENSOR FOR COMPRESSOR, 1.47A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CUT OUT CONTROL, LOW TEMPERATURE, MANUAL RESET, LOW TEMP RANGE 35-45 DEG/F, 20 FT SENSING ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL TEMPERATURE SWITCH, RTD/TC INPUTS, 12-24 VAC/VDC, 3-1/2 DIGIT RED DISPLAY, AMBIENT TEMPERATURE:32 TO 131F(0 TO 55C). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUCT TEMPERATURE SENSOR, 15.75 IN(400 MM), BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC TEMPERATURE SENSOR, WALL MOUNTED, 5 POSITION FAN SWITCH, RELATIVE SETPOINT-OVERRIDE WITH LED, WHITE, NETWORK JACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC TEMPERTAURE SENSOR, WALL MODULE, WITH RELATIVE SETPOINT BUTTON, 20K OHM, NETWORK JACK, OVERRIDE WITH LEDWHITE, REPLACED BY TR23. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ENCAPSULATED THERMISTOR SENSOR, 0.36F (.2C) ACCURACY, HIGH HEAT DISSIPATION CONSTANT, EASY TO MOUNT WITH CLIPS, ADAPTABLE MINIATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HUMIDITY/TEMPERATURE SENSOR, ROOM MOUNT, 2% RH ACCURACY, 18-36 VDC, 24 VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IMMERSION SENSOR, W/ WEATHERPROOF ENCLOSURE, 2.5 INCH, 10K TYPE, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INFRARED TEMPERATURE SENSOR, FOR NON-CONTACT TEMPERATURE MEASUREMENT FROM -58 TO 1787F (-50 TO 975C) WITH UP TO 22:1 OPTICS & 8-14M SPECTRAL RANGE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, LINEAR TEMPERATURE SENSOR ASSY, 36.00 IN, 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOOP POWER VELOCITY SENSOR, 4-20MA VIBRATION SENSOR, 0-1IPS PK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAY 30 2021, SENSOR, SOLAR STORAGE SENSOR, HOT WATER, DOMESTIC, 9MM, 12 CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK TEMPERATURE SENSOR, NS NETWORK SENSORS SERIES, NO DISPLAY, 32-104 DEGREES F, 3X4.5IN, 15VDC, 30VAC, REPLACED BY NSB8BTN140-0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTDOOR TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PASSIVE SENSOR, 3/4-20, 1.50, TTL, -40-125 CELSIUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PASSIVE SENSOR, MAGNETIC, FULLY THREADED, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC TEMPERATURE SWITCH, FOR PNEUMATICALLY OPERATED STEAM HUMIDIFIERS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC THERMOSTAT, 60 - 90 F, 13/18 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE CONTROL SWITCH, TRI-POINT, 150-3000PSI, CONTROL 125/250V-AC, SWITCH B493559. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, 500W, 240V, SILVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REFRIGERATION CONTROLLER, CAPILLARY, 2 WIRE, 250 V, LENGTH 20 FT, RECOMMENDED REPLACEMENT PART 134-1511. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REMOTE TEMPERATURE SENSOR, 70-220 F, 4-20 MA, (712008000). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROOM SENSOR, THERMISTOR, WITH NIGHT SETBACK OVERRIDE, FOR USE WITH MICROZONE CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROOM SENSOR, W/SETPOINT, +COMM JACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROOM TEMPERATURE SENSOR, FLUSH MOUNT, FOUR CONDUCTOR UNSHIELDED CABLE/22AWG/SOLID, THERMISTOR 10K AT 77 FS, STAINLESS STEEL, MOUNT TO STANDARD 2X4 IN ELECTRICAL BOX, TAMPER-RESISTANT. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, ROOM TEMPERATURE SENSOR, LCD DISPLAY, 1K OHM RTD, SETPOINT DIAL, OCCUPANCY OVERRIDE, SCREW TERMINALS, 80X120 NETWORK SENSOR, TEMP ADJUST, REPLACED BY NSB8BTN240-0. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SLAB TEMPERATURE SENSOR, TE200SL SERIES, BURIAL CABLE, 10 K THERMISTOR, BLACK, 2-WIRE, 25 FOOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMOKE PHOTOELECTRIC DETECTOR HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPACE TEMPERATURE SENSOR,NO COMMUNICATION JACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, LOW LIMIT FREEZE PROTECTION, DPDT, MANUAL RESET, 20 FT CAPILLARY, SINGLE PHASE, 120-240 VAC, 12-14 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, TEMPERATURE, 300 - 400 F DEGREE RANGE, 1/4 - 1/8 HP, 15 A, 120 / 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, THERMOSTATIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMP SENSOR PROBE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMP SENSOR, FLEX DUCT, 100' 36 SENSORS, 1K OHM, METAL ENCLOSURE,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE ACT SWITCH, 48 INCH CAPILLARY, SWITCHING SPDT, RATING; 120/ 240/ 277 V, FULL LOAD AMPS; 20/ 20/ 16 , LOCKED ROTOR AMPS; 80/ 80/ 60, PILOT... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE AND HUMIDITY DUCT SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE COMPENSATOR, PROBE, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL SWITCH KIT, 15 AMP, 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL SWITCH, BULLETIN 837, REMOTE BULB / CAPILLARY, 25-125 F TEMPERATURE RANGE, SPDT, NEMA 4-13, COPPER BULB / CAPILLARY, 6 FT CAPILLARY LENGTH, 8.5 INCH BULB... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 20A, 125/250 VAC, 0-250DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 480V 50A 3PH, SBL 4-20MA INPUT CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, T654A SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE LIMIT CONTROLLER ,115V, 2.9W, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE PROBE, ZONE PROVE, ESMR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSING ELEMENT, TE-6100 SERIES, NICKEL, 17 FT AVERAGING, 1000 OHM @ 70 DEG/F, WITH CONDUIT BOX, DUCT MOUNTING, OTHER APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, -50...+250°C, CLASS A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, 1 KOHM PLATINUM SENSOR PHONE JACK, SINGLE SETPT, WARMER/COOLER SCALE, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, 20K OHM, WALL MOUNTED, 10-35 DEG. C (50-95 DEG. F) TEMPERATURE RANGE, NTC20K TEMPERATURE ELEMENT, FOR NETWORK CONNECTION WITH EXCEL 10 CONTROLLERS. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, 20KOHM ,NTC RELATIVE SETPOINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, DISCHARGE, REPLACED BY 025-47670-000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, FLOOD DETECTOR, WIRELESS, EMAIL/TEXT ALERTS ABOUT SEVERE CONDITIONS, 3V BATTERY INCLUDED, COLD/WARM/HOT TEMPERATURE DETECTION, REFRIGERATOR/FREEZER FAILURE DETECTION, 1/4 INCH ABOVE FLOOD PROBE DETECTION. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, GLASS BODY, WITH CERTIFICATE AND S7 HEAD, TYPE PT100-S7/120. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, INSERTION TYP. 6.5 INCH, -40 160F, PNEUMATIC TEMPERATURE SENSOR LP914. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, NETWORK ROOM MODULE, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, NS SERIES, W/ LCD DISPLAY WINDOW, 120X80 MM, 15 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, ORANGE WITH CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, RESISTANCE THERMOMETER, PUSH-IN, 2X PT100, STEPPED PROTECTION TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, ROOM TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, ROOM, PLATINUM, 1K, CLASSIC STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, SINGLE POINT, 6" LEAD WIRES, SPRING-LOADED STYLE, 14" LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, SMARTLINE, SUPPLY: 11 TO 42 VDC, AMBIENT TEMPERATUE = -40C TO +85C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, STRAO-ON, 2IN PROBE, 10K OHM THR, WITH GALVANIZED STEEL ENCLOSURE, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, TE-205 SERIES, 11-1/2 INCH PROBE, 2 SENSOR WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, TRANSICOLD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, W/CERAMIC ISOLATION, THREAD SIZE- 1/2 INCH, MEASURING TIP LENGTH- 10MM, CABLE-3000MM.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, WALL MODULE, 20 KOHM, REPLACED BY TR21-J. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH ,0-200PSI ,0-1379KPA ,15A ,277VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH ,SINGLE POLE, NEMA 13 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH WITH JUNCTION BOX, 4-18IN PROBE, PTS102 SERIES, DUCT MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, -100-400 F, 10-5 AMP, 120-240 VAC, SUGGESTED REPLACEMENT 01-018023-000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, 0-225 DEGREES FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, 1/2 INCH NPT, COPPER DIRECT PROBE, 200 F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, 1/2" NPT, 50 DEGREES C, 12V RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, 120-240VAC, 3S, 4&4X. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, 15A, 70-370 F, ADJUSTABLE SET POINT, 6 INCH CAPILLARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, 15AMP, 480VAC, 350-640DEG F, 175-335DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, 16.25 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, 20 A, 125-250 VAC, 25-325 DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, 23.25" LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, 3/4 INCH PROBE LENGTH, 3/8 INCH NPT MALE, SPST/NORMALLY OPEN, 195 F FIXED SET POINT, RISING SET POINT DIRECTION, 6 INCH WIRE LEADS, 240 VAC,... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, 8-12.5AMP, 120/230V, 70-140F, DESIGNAIRE TEMPERATURE SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, ADJUSTABLE, REMOTE BULB / CAPILLARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, OVERTEMPERATURE THERMOSTATS/HIGH CONTACT CAPACITY, TCDR, NORMALLY OPEN, CLOSE ON RISE, BRASS, 180°F, 1/2 INCH NPT X 14 THREADS, 1000 PSI, A=DUAL LEAD WIRES, 6 INCH... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, SINGLE RANGE, WITH CAPILARY, 4-BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, TEMPERATURE RANGE:15-140 F, SINGLE SWITCH POINT PDT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCHES, EXPLOSION-PROOF, GENERAL PURPOSE, 15A, 125/250/480 VAC, REMOTE MOUNT 5 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE-PROCESS CONTROL, DC511 DC501, DC510, UDC500, CONTROL, 100PT RTD, CURRENT PROPORTIONAL, 20VA, 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/HUMIDITY SENSOR, DUAL ISOLATED, 4-20MA, 12-42 VDC, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERTURE CONTROL,RANGE 100/210 DEG F,SPDT,FIXED DIFF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL SWITCH, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOCOUPLE TRANSMITTER, TEMPERATURE SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTAT SWITCH, 120/240 VAC, FOR EVAPORATOR FREEZE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTAT,100-550DE G-F,120-277VAC 250VA,60IN CAPILLARY,N15/03015- 003. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSWITCH, 10/5AMP, 115/230VAC, -100 TO 400F, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSMITTER, TEMPERATURE, 0-250, DEG F, INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC SWITCH ASSEMBLY, COMPONENT FOR EC 100 ANTI-CONDENSATE HEATER CONTROL SYSTEM, 120VAC 15AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRED ZONE SENSOR, TEMPERATURE ADJUSTENT, 10K, DIAL, SERVICE FIRST, (BAYSENS074A), (SEN01447). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TEMPERA TURE CONTROLLER,85-264V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TEMPERA TURE SWITCH, THERMOCOUPLE, THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,WALL THERMISTOR SENSOR, 11K SENSOR SHUNT,RJ-11 COMMUNICATION JACK,PB OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DROPSA Sensors & Switches 1655308 | |
| DUAL-SNAP PRESSURE/TEMPERATURE - SWITCH, INCR 150 PSI, ELEC 5 AMPS, 125/250 VAC, 5 AMPS 28VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL-SNAP PRESSURE/TEMPERATURE - SWITCH, OP RANGE: 40 TO 186 F, FIT SIZE: FEMALE 1/2" NPT, STAINLESS STEEL, ALUMINUM, MALE 1/2" NPT, DPDT, MANIFOLD, 1.2-2300PSIG, 22-2125PSIG, O-RING SEALED DIAPHRAGM, POLYIMIDE, VITON. | |
| DUAL-SNAP PRESSURE/TEMPERATURE - SWITCH, SPDT, SS CAPILLARY TUBE, 1/2"-14 MALE NPT PROCESS CONNECTION, 5 FOOT CAPILLARY, RATED TO 15A, UL/CSA EXPLOSION PROOF, HIGH VIBRATION AND SHOCK RESISTANCE. FREE 2 YEAR... | |
| DUAL-SNAP PRESSURE/TEMPERATURE - SWITCH, STAINLESS STEEL TEMPERATURE PROBE AND PORT FITTING, UL/CSA EXPLOSION PROOF, RATED TO 15 AMPS, HIGH VIBRATION AND SHOCK RESISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| DUCT POINT TEMPERATURE SENSOR, 10K OHM NTC TYPE 2.4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DUCT TEMP SENSOR-THERMISTOR, BULKHEAD WITH 6' PLENUM CABLE, 1,800 OHM NTC THERMISTOR, PROBE LENGTH-8 INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| DUCT TEMPERATURE SENSOR, PLATINUM, RIGID,100 OHM RTD 12IN , 0.250" STAINLESS, -45.5 TO 135C (-50 TO 275F), 100C (212F) MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DUCT TEMPERATURE SENSOR, TE200 SERIES, 8IN PROBE LENGTH, -4 TO 221 DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| DUCT TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DWYER Sensors & Switches 40M-10 | |
| DWYER Sensors & Switches TCS-4040 | |
| ECOLAB Sensors & Switches SNSR-S2000 | |
| ELECTRO SENSORS Sensors & Switches 800-001514 | |
| ELECTROMECHANICAL TEMPERATURE SWITCH ACCESSORY, PACKING GLAND, BRASS, REMOTE STANDARD CAPILLARY, MAXIMUM SEALING PRESSURE +50 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC TEMPERATURE SENSOR, 20K OHM, HOT OR CHILLED WATER APPLICATIONS, 5 INCH INSERTION LENGTH, -40/350 DEGREE OPERATING TEMEPRATURE, USED WITH DDC SYSTEMS, PT1000, 1097 OHMS @ 77 DEGREES . FREE... | |
| EVAPORATOR TEMPERATURE SENSOR 20IN. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENDED TEMPERATURE COMPENSATION FOR FP-2000. FREE 2 YEAR RADWELL WARRANTY | |
| FENWAL CONTROLS,THERMOSWITC H,,THERMOSTAT,10A, 115V, -100-600F RANGE,CLOSE ON RISE,. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED TEMPERATURE THERMOSTAT, 85 DEGREES, SURFACE MOUNT, . FREE 2 YEAR RADWELL WARRANTY | |
| FLAME ROLLOUT SWITCH, TEMP ACT SWITCH, SINGLE POLE-SINGLE THROW, CAPILLARY, 125 VA AT 120-277 V, OPENS AT 225 FAHRENHEIT, CLOSES AT 185 FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT TEMPERATURE SENSOR ,-50-125 DEG F, 20 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| FROST PROTECTION, LIMITING AND LOCKING OF TEMPERATURE SET-POINT, SUITABLE FOR OLDER DANFOSS RA/VL 26 MM VALVES, RA/VL SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| GREYSTONE Sensors & Switches TE200B20D2 | |
| HIGH BAY HID SNSR, EL BLST, COLD TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH TEMPERATURE SWITCH, CAPILARY SWITCH, TEMPERATURE RATING: 220 DEGREES F, 20 INCH CAPILARRY. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Sensors & Switches C7041B-2005 | |
| HONEYWELL Sensors & Switches T7770A1006 | |
| HONEYWELL Sensors & Switches T7770A2004 | |
| HONEYWELL Sensors & Switches T7770C-1044 | |
| HONEYWELL Sensors & Switches TP971C-1009-3 | |
| HONEYWELL Sensors & Switches TR21-J | |
| HUMIDISTAT SOLID STATE 10-90PERCENT 2-10VDC. FREE 2 YEAR RADWELL WARRANTY | |
| HUMIDITY SENS, 2%RH & 1KPT TEM. FREE 2 YEAR RADWELL WARRANTY | |
| HUMIDITY SENSOR, SYLKBUS TEMPERATURE SENSOR, 7/21 VDC, PANEL MOUNT, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, G1 ICTD MODULE, ANALOG INPUT, TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| IMMERSION 4IN TEMP SENSOR, OUTPUT: 10K OHM @ 70°F (21°C),OPERATING TEMPERATURE: -40°F TO 302°F (-40°C TO 150°C). FREE 2 YEAR RADWELL WARRANTY | |
| IMMERSION TEMP SENSOR, 2IN, 10K OHM THERMISTOR, CONTINUUM, STEEL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| IMMERSION TEMPERATURE SENSOR , ET SERIES, 6IN PROBE, 10KOHM, 1/2IN NPSM THREAD, TYPE H THERMISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| IMMERSION TEMPERATURE SENSOR, 2.5 INCHES PROBE LENGTH, 4-20 MA, 20-70 DEG. F, 1K RTD 385, STAINLESS STEEL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| IMMERSION THERMOMETER PROBE, SMALL, TYPE K . FREE 2 YEAR RADWELL WARRANTY | |
| INFRARED THERMOCOUPLE, STAINLESS STEEL, 5:1 FOV, AIRPURGE/AIRCOOL, MOUNTING HOLES W/SCREWS. FREE 2 YEAR RADWELL WARRANTY | |
| INVENSYS, ROBERTSHAW, N601-003, N601003, TEMPERATURE SENSOR ,. FREE 2 YEAR RADWELL WARRANTY | |
| JOHNSON CONTROLS Sensors & Switches A11A-1C | |
| JOHNSON CONTROLS Sensors & Switches NS-BTB7002-0 | |
| JOHNSON CONTROLS Sensors & Switches TE-6000-3 | |
| JOHNSON CONTROLS Sensors & Switches TE-631AM-1 | |
| JOHNSON CONTROLS Sensors & Switches TE-68NP-1N00S | |
| JOHNSON CONTROLS, A350SS-1C, A350SS1C, TEMPERATURE, RESET MODULE, MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| KLIXON , 1822L41-3-147, 1822L41-3-147,TEMPER TURE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| KLIXON Sensors & Switches 4391S7-588 | |
| LEVEL TEMP, SILENT OPERATOR, 280V, 60HZ, 25A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH TEMPERATURE CONTROL 145DEG FIXED. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TEMPERATURE CONTROL, 120-250 DEGREES F, LIMIT OFF TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| LINE VOLT THERMOSTAT,120-277 VAC,1H/1C,NEMA 1,SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| LOCAL MOUNT TEMPERATURE SWITCH, SINGLE SETPOINT, 75 F TO 200 F. FREE 2 YEAR RADWELL WARRANTY | |
| LOW AMBIENT SWITCH,LOW AMBIENT CONTROL, FOR DUCT FREE SYSTEM, 53DS-900---095 . FREE 2 YEAR RADWELL WARRANTY | |
| MAMAC SYSTEMS Sensors & Switches TE-701-D-21-C | |
| MECHANICAL TEMPERATURE SWITCH, 3/8 INCH CONNECTION, STAINLESS STEEL SENSOR, RELAY OUTPUT, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| MERCURY MICRO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| METASYS Sensors & Switches TE-6311M-1 | |
| MODULAR TEMPERATURE CONTROLLER, 24 VDC, M3 TERMINAL, 4 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-PURPOSE BRIDGE. FREE 2 YEAR RADWELL WARRANTY | |
| OUTDOOR AIR SENSOR,1K OHMS, TEMP SPAN -50 TO 200 DEGREE C/ -58 TO 392 DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| OUTDOOR AIR TEMPERATURE SENSOR, 110K. FREE 2 YEAR RADWELL WARRANTY | |
| OUTDOOR TEMPERATURE SENSOR, 42 INCH LEADS, COPPER BULB MATERIAL, -40 TO 266 DEGREES F TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| OUTDOOR TEMPERATURE SENSOR, EXTERIOR.. FREE 2 YEAR RADWELL WARRANTY | |
| OVERHEAT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PFANNENBERG Sensors & Switches 18810000024 | |
| PIPE TEMPERATURE SENSOR, GALVANIZED STEEL ENCLOSURE, 1000 OHMS NICKEL RTD, 6000 PPM, 4 INCH PROBE . FREE 2 YEAR RADWELL WARRANTY | |
| PIPE TEMPERATURE SENSOR, GALVANIZED STEEL ENCLOSURE, 1000 OHMS NICKEL RTD, 6000 PPM, 8 INCH PROBE. FREE 2 YEAR RADWELL WARRANTY | |
| PLATINUM SENSOR, WALL MOUNTED, 40-100 F. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SIGNAL LIMITER, HIGH OR LOW LIMIT, 3 TO 1 PSIG OF SUPPLY PRESSURE ON HIGH LIMIT ADJUSTMENT, 2 TO 1 PSIG OF SUPPLY PRESSURE ON LOW LIMIT ADJUSTMENT, PROPORTIONAL,... | |
| PRECON, ST-W91E, STW91E, TEMPERATURE SENSOR . FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE AND TEMPERATURE SWITCH, 3-30PSI RANGE, 5A, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE SWITCH, 15 A, 250 VAC, 1 - 27 PSIG ADJ RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE SWITCH, DOUBLE SNAP, DIAPHRAGM SENSOR, ADJUSTABLE SET POINT RANGE, 20-150 PSIG (1.4-10.3 BAR) INCREASING, 8-138 PSIG (0.6-9.5 BAR) DECREASING, 125/250 V. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE SWITCH, DOUBLE SNAP, DIAPHRAGM SENSOR, ADJUSTABLE SET POINT RANGE, 8-75 PSIG (0.6-5.2 BAR) INCREASING, 3-70 PSIG (0.2-4.8 BAR) DECREASING, 125/250 V. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE SWITCH, DUAL SNAP, 250 PSIG, FLANGE MOUNT, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE SWITCH, VACUUM, DUAL SNAP, 1/2 INCH FNPT, SPDT/DPDT, 150 PSIG MAX, 250 PSIG PROOF, 316 STAINLESS STEEL, VITON O-RING, POLYIMIDE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE TEMPERATURE SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PROBE SENSOR, FLEXIBLE PROBE, DUCT TEMPERATURE SENSOR, -40 TO 180 DEG F, 1000 OHM, AVERAGING TYPE, 16' FLEXIBLE PROBE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL BAND PRESSURE CONTROL, TEMPERATURE CONTROL SWITCH, PNEUMATIC, 24 VAC ONLY, RANGE 3/.20 PSIG, 1000 OHM POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PROSENSE TEMPERATURE SWITCH, INTEGRAL PT1000 RTD, -4 TO 284 DEG F, 50MM INSERTION LENGTH, 6MM PROBE DIAMETER, 1/4IN MALE NPT PROCESS CONNECTION, OUTPUT: SWITCH PNP, N.O./N.C. COMPLEMENTARY.. FREE 2 YEAR... | |
| PYROMATION INC Sensors & Switches 440-385U-S | |
| REMOTE SENSOR, ELECTRONIC T-STAT, THERMISTOR ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLOUT LIMIT SWITCH, TYPE 370F THERM-O-DISC, THERMAL OVERHEAT PROTECTION, 370 DEGREE F TEMPERATURE RATING, MANUAL RESET ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| ROOM AIR TEMPERATURE SENSOR, 10K TYPE II OHMS @ 77 DEG F (25 DEG C) THERMISTOR, SETPOINT, LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| ROOM SENSOR, SETPOINT ADJUST, 3-WIRE CONNECTION, OFF-WHITE CASING. FREE 2 YEAR RADWELL WARRANTY | |
| ROOM TEMPERATURE SENSOR, 20 K OHM NTC NON-LINEAR, WITH OVERRIDE AND SETPOINT ADJUSTMENT, NETWORK JACK, VERTICAL MOUNT MAX TEMP 55 TO 85F, WHITE, OPERATING HUMIDITY 5 TO 95% RH NON-CONDENSING. | |
| RTD GUN SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| RTD SENSOR, CLASS A DIN PLATINUM, -60 C - 230 C, 100 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| SCHNEIDER ELECTRIC Sensors & Switches ETD500-NE-4 | |
| SCHNEIDER ELECTRIC, TT-D-4-1, TTD41, DUCT TEMPERATURE SENSOR, 4 INCH PROBE, 4 INCH WELL, BRASS, 1/2 INCH NPT, W-B-4-1/2-1. FREE 2 YEAR RADWELL WARRANTY | |
| SENASYS Sensors & Switches 2511L002-2048 | |
| SENASYS Sensors & Switches 2511L036-1715 | |
| SENSOR W/SETPOINT, OVERRIDE & CNTLR MODEFUNCTIONS, 6 KEYS, SENSOR ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR,1000 OHM (.375 COEFFICIENT), PLATINUM RTD, ROOM W/ SETPOINT & OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVICE FIRST Sensors & Switches BAYSENS077A | |
| SIEMENS , 587-693, IMMERSION TEMPERTURE SENSOR, 10K, 2.5IN WELL. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS INDUSTRY Sensors & Switches 544-342-16 | |
| SIEMENS INDUSTRY Sensors & Switches QAA2280.EWSC | |
| SIMPLEXGRINNELL Sensors & Switches TY3211 | |
| SMART SENSOR, NO DISPLAY , 5VDC AT 5MA, 2 BUTTONS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE TEMPERATURE SENSOR, STANDARD, DISPLAY/ PUSH BUTTON, -4+178 F (-20+80 C), 1/2 NPT MALE, 50 MM, 1XPNP1X ANALOG IO-LINK, 4 PIN DC MICRO (M12), 15-30 VDC. FREE 2 YEAR RADWELL... | |
| SPACE TEMPERATURE SENSOR, WALL MOUNT, 55-90F, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED DRIVE TEMPERATURE SWITCH 460VAC 350HP AT. FREE 2 YEAR RADWELL WARRANTY | |
| SRNSATA THERMOSTAT HERMETIC SEAL TYPE C4391 2WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD TEMPERATURE SENSOR, -40 TO 350 F, 1097 OHM, STAINLESS STEEL PROBE, FOR T775. FREE 2 YEAR RADWELL WARRANTY | |
| STRAP ON SENSOR, 40-240 DEGREES F, 1772 OHMS RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR NORDSON 939523, RTD GUN SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUPCO Sensors & Switches T-O-D-60T11 | |
| SWITCH MERCURY TILT 15DEG SPST. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH THERMAL 25A 250VAC 3/4IN BIMETAL THERMODISC. FREE 2 YEAR RADWELL WARRANTY | |
| TAC Sensors & Switches ETI500-2 | |
| TAC Sensors & Switches ETR500 | |
| TELETROL, ACI/10K-AN, ACI10KAN, ROOM TEMPERATURE SENSOR THERMISTOR, 10KOHM. FREE 2 YEAR RADWELL WARRANTY | |
| TEMP SENSOR, 4" IMMERSION, ACC: +/- 0.2 C, 1.8K OHM THERMISTOR, VISTA, STEEL ENCL.. FREE 2 YEAR RADWELL WARRANTY | |
| TEMP SWITCH, -100 TO +250F, -73 TO +121C, 6-24VDC, 125-480VAC, 50/60HZ, 3/10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE ACT SWITCH,SPST,FOR 1/2IN DIAMETER TUBE,LEAD LENGTH 48IN. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE AND HUMIDITY SENSOR, 0-10 VDC, 2%. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, 0-250F, 6' SS CAP, 15 AMP, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, DA SERIES, 250-380 DEGREES F, SPST, MERCURY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, MANUAL RESET, A25 WARM AIR LIMIT CONTROL SERIES, 120/240 VAC, 1 SPST, STANDARD NEMA 1, RANGE 25-215DEG/F. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, THERMOSWITCH, 5-10AMP, 120-240VAC, . FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL,100/170F M/R OPEN-HI 6'CAP CTL. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER 80-120F 14.5IN BULB 135OHM. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 100-240 VAC, 50/60 HZ, HEATING/COOLING CONTROL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, REMOTE BULB, 120-277 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, TYPE J, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLS, STYLE A, REMOTE BULB AND CAPILLARY, 380...570 DEGREES F, TYPE 4 13 METALLIC ALUMINUM ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE DIFFUSE SENSOR, 12-30 VDC, PNP, NPN, M12 5 PIN CONNECTOR, INTEGRATED LENS, REMOTE TEACH ADJUSTMENT, -20 TO +70 DEGREES C, IP67, (73646). FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE INDICATING AND REGULATING EQUIPMENT, THERMOSTAT, SC HEDULING 3H/2C HEATPUMP TAC, 24VAC, 2VA, CLASS 2 SUPPLY, VT7600 SERIES, . FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE INPUT UNIT, PT1000, NX, 4 TEMPERATURE SENSOR INPUTS, RTD IN 0.1 RES, 250 MS/UNIT, SCREWLESS PUSH-IN CONNECTORS, 24 MM WIDE, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE MEASURING TRANSDUCER, ORDER # 28 10 30 8), 6.2 MM X 93.1 MM X 102.5 MM, SENSOR TYPES: PT 100 (IEC 60751/EN 60751). FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE RTD SENSOR, -70+C TO +500+C, 100 OHM; SENSING TEMPERATURE MIN:-70¦C; SENSING TEMPERATURE MAX:+500¦C; RESISTANCE:100OHM; PRODUCT RANGE:-; SENSOR TERMINALS:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENDER, 250F DEG. , 1/2IN-14 NPT . FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR .25PERCENT 1000OHM -50 TO 250 F. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR 10K-3 W/OVERRIDE JACK OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR 3.2. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR 3/8INCH NPT MALE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR 8INCH FLEX. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR COOL/WARM 15-40VDC 15-28VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR DUCT, 10KOHM, 4IN PROBE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR UNIT, 4 ANALOG INPUTS, 17 BIT, SINGLE-ENDED, 10 MS/UNIT CONVERSION TIME, PUSH-IN, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, -20 TO 220DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, 100OHM, -58 TO 375DEG F . FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, 10FT CABLE, 300-600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, 2 METER CABLE, M18T SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, 2000 SERIES, DUCT AVERAGING APPLICATION, 12FT INSERTION LENGTH, -40/250F DEGREE RANGE, 20KOHM NTC @ 77 DEGREES, 302F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, 24IN CABLE, 18 GAUGE WIRES, DS18B20 SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, 4 - 20 MA, 5 - 10 V, 10 KOHM, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, 4 INCH DUCT, 10K OHM THERMISTOR, WITH 11K SHUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, 6 INCH DUCT SENSOR, -40 -250F. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, DIGITAL, INFRARED, MID TO LOW TEMPERATURE, LONG-RANGE, 0-500 C RANGE, -50 TO +520C DISPLAY TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, DUCT MOUNTED, IMMERSION, 10000 OHM THERMISTOR, 4IN PROBE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, DUCT PROBE W / MOUNTING BRACKET ONLY, 10,000 OHM, TYPE 3, NTC THERMISTOR, 0.2 C, 6 INCH PROBE, SINGLE POINT MONITORING. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, ECW SERIES, ROOM TEMPERATURE, 902MHZ, WIRELESS, BATTERY-LESS, (ECW-SENSOR-902). FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, ET SERIES, 10 KOHM NTC OUTPUT, -40 TO 302 DEGREES F TEMP. RANGE, 6 IN. PROBE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, FEDERAL INDUSTRIES, 10 K OHM. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, FOR 6000 SERIES PURGE SYSTEM, REMOTE SENSOR, 5.5 VDC, 3 WIRE, IP65, PVC CABLE, PANEL / DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, IMMERSION, 6 INCH PROBE LENGTH, 10K TYPE III OHMS @ 77 DEG F, NEMA 4X ENCLOSURE, RESISTANCE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, LINI-TEMP, IMMERSION TYPE, 4IN PROBE, 1/2IN NPT . FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, LINI-TEMP, IMMERSION TYPE, 8IN PROBE, 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, M18T SERIES, 74923, 14:1 GERMANIUM LENS, ANALOG OUTPUT: 0-10 V, PNP ALARM, EURO M12 5-PIN QUICK-DISCONNECT, BARREL HOUSING, SS HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, MID TO LOW TEMPERATURE MODEL, RATED FOR 32 TO 932°F (0 TO 500°C). FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, NICKEL, 8 INCH PROBE, 7 INCH WIRE, METAL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, PT-100 RTD, ADJUSTABLE, NON-ROTATABLE, CURRENT ANALOG OUTPUT, 2X PROGRAMMABLE NO/NC MODE, PNP/NPN CONFIGURABLE TRANSISTOR SWITCHING OUTPUT, 18-30 VDC, LED DISPLAY, 4-PIN M12 EUROFAST CONNECTOR. FREE 2 YEAR RADWELL... | |
| TEMPERATURE SENSOR, REPLACEMENT FOR RTD GUN SENSOR, HOT MELT TANKS AND MODULES, 120 OHM RTD (TANK). FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, ROOM TEMPERATURE, 10KOHM @ 77°F (25°C), OPERATING TEMPERATURE: -40° TO 302°F (-40° TO 150°C). FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, ROOM TEMPERATURE, ANALOG, 55-95 DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, RTD SENSOR, BULLET STYLE HOUSING TEMPERATURE SENSORE, 2 INCH PROBE, NICKEL ELEMENT, 333 OHMS, 22 INCH LEAD WIRE, COLD/HOT WATER SYSTEMS APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, TE-6300 SENSORS SERIES, 1 KOHM NICKEL RTD, TEMPERATURE RANGE: -50 TO 220 DEGREES F, STRAP MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, TE-6300 SERIES, 1000 OHM, OUTPUT / 1 KOHM PLATINUM RTD, -50-220 DEGREE F, FOR WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, TE-6300P SERIES, WELL INSERTION 1000 OHM, THIN-FILM NICKEL 1K, BASE AND COVER, 6 MM PROBE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, TE200 SERIES, 10K OHM, TYPE 3 THERMISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, TE200 SERIES, 4IN DUCT, ABS ENCLOSURE, 20000OHM THERMISTOR, PRECISION RTD. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, TE200 SERIES, INDOOR APPLICATION, NO DISPLAY, SET POINT, OVERRIDE, 10K OHM, TYPE 3 THERMISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, TE200 SERIES, ROUND ABS, W/GASKETED COVER, 10.000 O, TYPE 3, NTC THERMISTOR, ±0.2 C, 4IN PROBE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, TT420S-LT, 1/2 IN, 10 FT, R-ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, USED PRIMARILY ON EPA13 AUTOMOTIVE 6.7 LITER ISB/QSB ENGINES. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, WALL MOUNT HUMIDITY SENSOR, 20-4MA. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, WALL MOUNT, WITH DISPLAY, SET POINT, WITH OVERRIDE . FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, WATER RESISTANT, 1097 OHM, 2 INCH PROBE, 5 FT LEADS, -40F TO 270F OPERATING RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, WIRELESS, 902 MHZ, SOLAR CELL POWER SUPPLY, MEASURING RANGE TEMPERATURE 0 TO +40 C, PURE WHITE ENCLOSURE, MOUNTED FLAT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, WITH SETPOINT/OVERRIDE/ CONTROLLER MODE FUNCTIONS, LCD/LED DISPLAY, SIX-BUTTON KEYPAD INTERFACE, WALL MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR,WELL INSERTION, NICKEL SENSOR, 6 INCH PROBE, 6 IN WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSORS 20K OHM, DUCT MOUNT 2X4 ENCLOSURE, 12 FOOT CORD, 40 TO 250 DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SMART SENSOR, 12BIT, 2M CABLE, (9931271). FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SNAP SWITCH KIT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE STRAP-ON SENSOR 15-150MM. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWICHGAGE, 130-250 DEGREES F, 60-120 DEGREE C, 2 INCH/51 MM DIAL, (20TE-250-40-1/2). FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH 0-250DEG F 15AMP 125/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH 10/5A 120-240VAC NC 036B006. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH 100DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH 10AMP 277VAC EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH 158DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH 32-576DEG F 2.9AMP 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH 5-10AMP 120-240VAC 100-400F. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH 6FT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH DEFROST CUTOFF. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH FORKLIFT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH PROBE, 1/2 INCH NPT, 2 INCH PROBE, SPST CIRCUIT, FEMALE 10 INCH LONG LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH THERMAL. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, -100 TO +250F -73 TO +121C. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, 0-250 DEGREES F, 5 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, 0/225F, SPDT, NEMA4X, DIMENSIONS: 11.55 X 8.35 X 5.45, MODEL FORMERLY FACTORY STOCK NUMBER (90417). FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, 1 SPDT SWITCH OUTPUT., ADJUSTABLE SETPOINT RANGE 100 TO 400 F, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, 1-60 DEG C, DUCT/PIPE, 1 NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, 15 AMP, 250 VAC, 150-650 DEG F, 1 SPDT OUTPUT, EPOXY COATED ENCLOSURE, TAMPER RESISTANT COVER. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, 15 AMP, 480 V, 200-425 DEGREE FAHRENHEIT, 95-215 DEGREE CELSIUS, 9/16 X 1-7/8 INCH BELOW THREAD, NEMA 4X ENCLOSURE, NICKEL-PLATED BRASS IMMERSION STEM. FREE 2 YEAR RADWELL WARRANTY... | |
| TEMPERATURE SWITCH, 15 AMP, 480VAC, 0-250F, 2 SPDT, NEMA-1. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, 2 SPDT, 10-340C, 50-650F, 6 FOOT SSCAP. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, 24 FT PROBE, 20-120 DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, 310 DEGREES FARENHEIT, 3/8 INCH PORT, 3 WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, 400 SERIES, 0-225F, -17.8-107.2 C, 480 VAC, 2 SPDT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, 54 SERIES, 200-425 F ADJUSTABLE SET POINT RANGE, BRASS IMMERSION STEM, 3/8 NPT X 2-1/8 STEM SIZE, 15 AMP, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, 700DEG, F MAX, NEMA4, 1SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, COPPER, 12 FT CAPILLARY AND BULB, RANGE 0 TO 90 DEGREES FAHRENHEIT, MAXIMUM 300 F, RANGE -18 TO +32 DEGREES CELSIUS, MAXIMUM 149 C. FREE 2 YEAR RADWELL... | |
| TEMPERATURE SWITCH, COPPER, 6 FT CAPILLARY AND BULB, RANGE -30 TO +60 DEGREES FAHRENHEIT, MAXIMUM 250 F, RANGE -34 TO +16 DEGREES CELSIUS, MAXIMUM 121 C. FREE 2 YEAR RADWELL... | |
| TEMPERATURE SWITCH, COPPER, 6 FT CAPILLARY AND BULB, RANGE 0 TO 90 DEGREES FAHRENHEIT, MAXIMUM 300 F, RANGE -18 TO +32 DEGREES CELSIUS, MAXIMUM 149 C. FREE 2 YEAR RADWELL... | |
| TEMPERATURE SWITCH, COPPER, 6 FT CAPILLARY AND BULB, RANGE 160 TO 260 DEGREES FAHRENHEIT, MAXIMUM 500 F, RANGE 71 TO 127 DEGREES CELSIUS, MAXIMUM 260 C. FREE 2 YEAR RADWELL... | |
| TEMPERATURE SWITCH, DOUBLE SNAP, CAPILLARY SENSOR, ADJUSTABLE SET POINT RANGE, 90 TO 210 DEGREES F (32 TO 99 DEGREES C) INCREASING, 75 TO 205 DEGREES F (24 TO 96 DEGREES... | |
| TEMPERATURE SWITCH, DOUBLE SNAP, FACTORY SELECT SENSOR, ADJUSTABLE SET POINT RANGE, 125/250/480 V, 300 DEG F, 15 FT CAPILLARY. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, DOUBLE SNAP, FACTORY SELECT SENSOR, ADJUSTABLE SET POINT RANGE, 125/250/480 V, INCREASING TEMPERATURE RANGE 90-210 DEGREES F, TEMPERATURE PROBE 5 FT. CAPILLARY, CONNECTION 1/2 INCH NPT MALE, ALUMINUM... | |
| TEMPERATURE SWITCH, DOUBLE SNAP, FACTORY SELECT SENSOR, ADJUSTABLE SET POINT RANGE, 125/250/480 V. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, DOUBLE SNAP, FACTORY SET SENSOR, ADJUSTABLE SET POINT RANGE, 125/250/480 V, PROOF 500F, INCR. ADJ. RANGE 275 TO 420F , MWP: 1250PSI. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, DOUBLE SNAP, PROBE SENSOR, ADJUSTABLE SET POINT RANGE, 185 TO 315 DEGREES F (85 TO 157 DEGREES C) INCREASING, 165 TO 308 DEGREES F (74 TO 153 DEGREES... | |
| TEMPERATURE SWITCH, DOUBLE SNAP, PROBE SENSOR, ADJUSTABLE SET POINT RANGE, 20 TO 120 DEGREES F (-7 TO 49 DEGREES C) INCREASING, 0 TO 113 DEGREES F (-18 TO 45 DEGREES... | |
| TEMPERATURE SWITCH, DOUBLE SNAP, PROBE SENSOR, ADJUSTABLE SET POINT RANGE, 35 TO 140 DEGREES F (2 TO 60 DEGREES C) INCREASING, 21 TO 135 DEGREES F (-6 TO 57 DEGREES... | |
| TEMPERATURE SWITCH, L SERIES, 3/4" (19 MM), SNAP-ACTION, SPST, 60T11 STYLE, AUTO-RESET, OPEN @ 150 F, CLOSE @ 130 F, 610008. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, LOCAL MOUNT, SINGLE SET POINT (SPDT), NEMA 4 7 9 & IP65 EXPLOSION PROOF ENCLOSURE, 15 AMP @ 125 250 480 VAC, 15F TO 140F, 304 STAINLESS STEEL... | |
| Temperature Switch, Mechanical Thermostat , ,Dual Switch ,2 Independent SPDT ,NEMA 4 enclosure , 10 amps at 125/250 VAC, 3 amps at 480 VAC , -50 to 150 Fahrenheit ,... | |
| Temperature Switch, Mechanical Thermostat , ,Single Setpoint ,Single SPDT ,NEMA 4 enclosure , 10 amps at 125/250 VAC, 3 amps at 480 VAC , 150 to 350 Fahrenheit , 304... | |
| Temperature Switch, Mechanical Thermostat , ,Single Setpoint ,Single SPDT ,NEMA 4 enclosure , 10 amps at 125/250 VAC, 3 amps at 480 VAC, 0.5/0.25 at 125/250 VDC , 50 to... | |
| TEMPERATURE SWITCH, MECHANICAL THERMOSTAT, SINGLE SETPOINT ,SINGLE SPDT ,NEMA 4 ENCLOSURE , 10 AMPS AT 125/250 VAC, 3 AMPS AT 480 VAC , 50 TO 250 FAHRENHEIT , 304 STAINLESS... | |
| TEMPERATURE SWITCH, MECHANICAL THERMOSTAT, SINGLE SETPOINT ,SINGLE SPDT ,NEMA 4 ENCLOSURE , 10 AMPS AT 125/250/480 VAC, 2 AMPS AT 600 VAC, 0.4 AT 125 VDC , 50 TO 250... | |
| TEMPERATURE SWITCH, ML1H SERIES, 125/250 VAC, 5 AMP, 100 TO 225 DEGREE F ADJUSTABLE, 1 TO 3 DEGREE F DIFFERENTIAL, 1 SPDT, SNAP-ACTION, NEMA 4, 304 STAINLESS STEEL SENSOR, SINGLE... | |
| TEMPERATURE SWITCH, NC / THERMAL PROTECTOR, 2.5A/7.5APK AC 250V(VDE) 277V(UL), 12VDC, 80 DEGREES C. +/-5%, STUD MOUNT M4X5.0MM, WIRE LEADS 1.75 INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, PROCESS CONNECTION GENERAL PURPOSE AND WEATHERPROOF: 1/4" MALE NPT; 1/2" MALE NPT ON RANGE 15S AND 16S. EXPLOSION-PROOF: 1/2" MALE NPT AND 1/4" FEMALE NPT.. FREE 2 YEAR... | |
| TEMPERATURE SWITCH, PROOF PRESS -100-+250F, . FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, SINGLE SWITCH OUTPUT, -180 TO 650°F, ENCLOSURE TYPE 4X, PROOF PRESSURES TO 10,000 PSI (689.5 BAR), . FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, SINGLE-POLE DOUBLE-THROW, 15 AMP, 480 VAC, 0-250 DEGREE F ADJUSTABLE SETPOINT RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, SPDT, 0-255', NEMA 4 M. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, T1H SERIES, REMOTE, 10 AMP, 125/250/480 VAC, 3/6 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, TS SERIES, DIGITAL, 3-DIGIT RED LED, 110/230 V AC, 12-24 V AC/DC, 16 A, SPDT, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH, WALL MOUNTED, WIRELESS ZONE SENSOR, 2 BUTTONS ON/CANCEL, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCHE, 15A, 125/250/480VAC, RANGE 65/125 C . FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE TRANSDUCER, 3/4INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE TRANSMITTER, IMERSION W / WELDED THERMOWELL, 4 INCH INSERTION. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE/PRESSURE SWITCH, DOUBLE SNAP, FACTORY SET SENSOR, ADJUSTABLE SET POINT RANGE, 125/250 V. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE/PROCESS MONITOR 90-240V 5W. FREE 2 YEAR RADWELL WARRANTY | |
| THERM-O-DISC FAN AND LIMIT THERMOSTAT, TEMPERATURE SWITCH, THERMODISC, 6AMP, 250V, OPEN TEMP. F: 150; CLOSE TEMP. F: 130; TYPE: SPST;, L180-40F, 78L3001, L150. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL SWITCH, CONTACT CONFIGURATION:SPST-N O, CONTACT RATING:120VAC/5A, 240VAC/3A, 24VDC/3A, 48VDC/1.5A, NO. OF PINS:2, SENSOR HOUSING:-, SENSOR TERM. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL SWITCH, HIGH SPEED, 3:1 FOV, 2 SWITCHES, 5 MSEC RESPONSE TIME, 4-WIRE, (129005). FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR ASSEMBLY, OUTDOOR AIR TEMPERATURE SENSOR, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR ROOM SENSOR, TYPE II, 10K OHMS @ 77 DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE PROBE QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE TEMPERATURE SWITCH, HEATING AND COOLING CONTROL,TYPE J,110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOMETER CONCEALED, TEMPERATURE/HUMIDITY CONTROL,. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT 14-140 DEG-F 22AMP 480VAC XPRF ENCL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT SWITCH SPST SNAP ACTION AUTOMATIC RESET. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT SWITCH, 3/4", LARGE FLANGE BRACKET, L230-25F, 16/45, 2511 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT, 70 DEG C, SPST-NC, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT, XE60, 240 VAC, NON-PROGRAMMABLE, HEAT ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC SWITCH, DIECAST ALUMINIUM, SINGLE, REMOTE SENSOR, NEMA 4/13, -45/66 C TO +160/316 C. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSWITCH TEMPERATURE CONTROLLER, SURFACE MOUNTING, FULLY ADJUSTABLE, OVERLAPPING RANGES FROM 50 F TO 600 F, 1200 WATT RESISTIVE LOAD, 120VAC/240VAC, NARROW TEMPERATURE DIFFERENTIAL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSWITCH W/LOCKNUT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSWITCH, 10C-315C/50F-600F, SURFACE MOUNT, NC CONTACTS,120/240VAC, 10/5AMP,TEMP SWITCH, 120/240V, 5/10A. FREE 2 YEAR RADWELL WARRANTY | |
| TORMO ELECTRIC, TFCE-03R4, TRANSFORMERS DIGITAL TEMPERATURE MONITOR, DRY TYPE, LED DISPLAY, 3DIGIT, CELSIUS,100/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANE Sensors & Switches VWTD-D001-0B | |
| TRANE Sensors & Switches X13511527-01 | |
| TSB TEMPERATURE SWITCH, DIRECT MOUNT, 230 DEGREE F TRIP POINT, 1/2-14 INCH NPT, PLATED STEEL HOUSING, COPPER SENSING BULB. FREE 2 YEAR RADWELL WARRANTY | |
| UE 400 SERIES NEMA 4X MULTI-OUTPUT TEMPERATURE SWITCH, ADJUSTABLE SETPOINT RANGE: 0° TO 400°F, MAX. TEMP: 450°F, TWO SPDT SWITCH OUTPUT, BULB AND CAPILLARY, INTERNAL ADJUSTMENT. FREE 2 YEAR RADWELL... | |
| UNITED ELECTRIC Sensors & Switches B100-120 | |
| UNITED ELECTRIC Sensors & Switches B54-103 | |
| UNITED ELECTRIC Sensors & Switches C100-120 | |
| UTC FIRE & SECURITY COMPANY ,FENWAL CONTROLS , FRMP03-D, FRMP03D, TEMPERATURE CONTROLLER 240VAC 50/60HZ INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| WALL MOUNT SENSOR FOR W7010-40/9076. FREE 2 YEAR RADWELL WARRANTY | |
| WALL MOUNT TEMPERATURE SENSOR, 1K OHM NICKEL ELEMENT, WARMER/COOLER TEMPERATURE SETPOINT ADJUSTMENT OVERRIDE, MODULAR JACK CONNECTION,15 VDC, 30 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| WALL MOUNT TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| WALL SENSOR, W/OVRIDE OFFSET,20KOHM NTC TEMPERTURE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| WALL TEMPERATURE SENSOR, THERMOSTAT, VASNSRTAT 1, 3X5, X13510477-01A1. FREE 2 YEAR RADWELL WARRANTY | |
| WEATHERPROOF ADJUSTABLE TEMPERATURE SWITCH, -125 TO +350 F SET POINT RANGE, 15 AMPS, 480 VAC, 304SS PLAIN CAPILLARTY WITH 304SS REMOTE BULB. FREE 2 YEAR RADWELL WARRANTY | |
| WEEL TEMP SENSOR 6" 1K. FREE 2 YEAR RADWELL WARRANTY | |
| WELL IMMERSION HYDRONIC TEMPERATURE CONTROL , HOT WATER, SPDT, 100-240DEG F,. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE LEAD PLATINUM SENSOR, 24IN. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS ROOM UNIT, TEMPERATURE, FULL HMI, FOR USE WITH SIEMENS RTS ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| ZONE TEMPERATURE SENSOR, WIRED, 10K ONLY, NO SETPOINT, (SAME AS X1351152801 / BAYSENS077A). FREE 2 YEAR RADWELL WARRANTY |