Radwell International Datasheets for Hall Effect Proximity Sensors
Hall effect proximity sensors are used to detect the proximity, presence or absence of a magnetic object using a critical distance.
Hall Effect Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) HALL EFFECT MAGNETIC SENSOR; MAGNETOMETER INTERFACE:-; MAGNETIC FIELD MIN:-; MAGNETIC FIELD MAX:-; RESOLUTION (GAUSS):-; PRODUCT RANGE:5511. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR) IC, SENSOR, HALL EFFECT, UNIPOLAR, 24V, SIP-3; HALL EFFECT TYPE:UNIPOLAR; SENSOR CASE STYLE:SIP; NO. OF PINS:3; SUPPLY VOLTAGE RANGE:3V TO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PISTON POSITION SENSOR, HALL EFFECT, LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, HALL EFFECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SNAP ACTION SWITCH, HALL EFFECT, PIN PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO SENSORS Sensors & Switches 775-000500 | |
| FABCO, PE-25-12, PE2512, SENSOR,HALL EFFECT, CURRENT SOURCING, W/LED, 6-24VDC, 12FT 3WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR TOOTH HALL EFFECT SENSOR, SUPPLY VOLTAGE DC MIN:5V, SUPPLY VOLTAGE DC MAX:24V, SENSOR TERMINALS:WIRE LEADS, SENSOR HOUSING:CYLINDRICAL, OUTPUT CONFIGURATION:SINK, OUTPUT VOLTAGE MIN:400MV, SWITCHING SPEED:- ROHS COMPLIANT: YES. FREE 2... | |
| HALL EFFECT SPEED SENSOR, (HESS) 0.750" DIAMTER, 8-30 VDC, 0-10 KHZ PULSE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SPEED SENSOR, NPN OPEN COLLECTOR OUTPUT, 5-24VDC, ALUMINUM BODY, 10 FT PVC CABLE, MODEL 906. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNECTIC PROXIMITY SWITCH,HALL EFFECT TYPE,DC10-DC30V,ACTI NG TIME 1MS,LED RED/GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, HALL EFFECT SENSOR, NO, NPN, 1.5M CABLE, 3WIRE. FREE 2 YEAR RADWELL WARRANTY |