onsemi 80V 3A TO-220 Bipolar Transistor TIP31BG

Description
NPN BJT Power Transistor, 80V, 3A, TO-220 Product overview: TIP31BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP31BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Power Transistor, 80V, 3A, TO-220 Product overview: TIP31BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP31BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 3A TO-220 Bipolar Transistor
276-TIP31BG
80V 3A TO-220 Bipolar Transistor 276-TIP31BG
NPN BJT Power Transistor, 80V, 3A, TO-220 Product overview: TIP31BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP31BG can be used for catalog matching and distributor lookup.

NPN BJT Power Transistor, 80V, 3A, TO-220 Product overview: TIP31BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP31BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - TIP31BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP31BGOS-ND
Single Bipolar Transistors TIP31BGOS-ND
Bipolar (BJT) Transistor NPN 80V 3A 3MHz 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN 80V 3A 3MHz 2W Through Hole TO-220

Buy Now Datasheet
Bipolar Transistors - 1867445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867445
Bipolar Transistors 1867445
ON Semiconductor, TIP31BG

ON Semiconductor, TIP31BG

Supplier's Site
Bipolar Transistors - 1868103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868103
Bipolar Transistors 1868103
ON Semiconductor, TIP31BG

ON Semiconductor, TIP31BG

Supplier's Site
Bipolar Transistors - 1868103P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868103P
Bipolar Transistors 1868103P
ON Semiconductor, TIP31BG

ON Semiconductor, TIP31BG

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - TIP31BG - 113156-TIP31BG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP31BG
113156-TIP31BG
TRANSISTORS - Transistors (BJT) - Single - TIP31BG 113156-TIP31BG
Manufacturer: ON Semiconductor Win Source Part Number: 113156-TIP31BG Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 113156-TIP31BG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 18717813 - Radwell International
Willingboro, NJ, United States
Transistor
18717813
Transistor 18717813
POWER BIPOLAR TRANSISTOR, 3A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 3A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP31BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP31BG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP31BG
TRANS NPN 80V 3A TO220

TRANS NPN 80V 3A TO220

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP31BG
Bipolar Transistors - BJT TIP31BG
Bipolar Transistors - BJT 3A 80V 40W NPN

Bipolar Transistors - BJT 3A 80V 40W NPN

Buy Now Datasheet
Power Transistor, Npn, 80V, 3Mhz, To-220; Transistor Polarity Onsemi - 26K5213 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Npn, 80V, 3Mhz, To-220; Transistor Polarity Onsemi
26K5213
Power Transistor, Npn, 80V, 3Mhz, To-220; Transistor Polarity Onsemi 26K5213
POWER TRANSISTOR, NPN, 80V, 3MHZ, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:3A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

POWER TRANSISTOR, NPN, 80V, 3MHZ, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:3A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 80V, 3A, To-220Ab; Transistor Polarity Onsemi - 31AC1530 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 80V, 3A, To-220Ab; Transistor Polarity Onsemi
31AC1530
Transistor, Npn, 80V, 3A, To-220Ab; Transistor Polarity Onsemi 31AC1530
TRANSISTOR, NPN, 80V, 3A, TO-220AB; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:3MHz; Power Dissipation Pd:40W; DC Collector Current:3A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 80V, 3A, TO-220AB; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:3MHz; Power Dissipation Pd:40W; DC Collector Current:3A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 276-TIP31BG TIP31BGOS-ND 1867445 1868103P 113156-TIP31BG 18717813 TIP31BG TIP31BG 26K5213 31AC1530
Product Name 80V 3A TO-220 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP31BG Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Power Transistor, Npn, 80V, 3Mhz, To-220; Transistor Polarity Onsemi Transistor, Npn, 80V, 3A, To-220Ab; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN; NPN NPN NPN
IC(max) 3000 milliamps 3000 milliamps
VCEO 80 volts 80 volts
VCBO 80 volts
fT 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 216341 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details
20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
IGBTs - Single - AIGW50N65F5XKSA1 - 860800-AIGW50N65F5XKSA1 - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type SOT3; PG-TO247-3-41
Features IGBT Trench 650 V 270 W Through Hole PG-TO247-3-41
View Details
7 suppliers