Vishay Precision Group P-Channel SMD 60V 50A MOSFET Transistor SUD50P06-15L-E3

Description
P-Channel MOSFET, 60V, 50A, 15mR, DPAK, Surface Mount Product overview: SUD50P06-15L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P06-15L-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 60V, 50A, 15mR, DPAK, Surface Mount Product overview: SUD50P06-15L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P06-15L-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 60V 50A MOSFET Transistor
278-SUD50P06-15L-E3
P-Channel SMD 60V 50A MOSFET Transistor 278-SUD50P06-15L-E3
P-Channel MOSFET, 60V, 50A, 15mR, DPAK, Surface Mount Product overview: SUD50P06-15L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P06-15L-E3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 50A, 15mR, DPAK, Surface Mount Product overview: SUD50P06-15L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P06-15L-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P06-15L-E3 - 136400-SUD50P06-15L-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P06-15L-E3
136400-SUD50P06-15L-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P06-15L-E3 136400-SUD50P06-15L-E3
Manufacturer: Vishay Win Source Part Number: 136400-SUD50P06-15L- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta), 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 165nC @ 10V Max Input Capacitance: 4950pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 136400-SUD50P06-15L-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3W (Ta), 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 165nC @ 10V
Max Input Capacitance: 4950pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Quantity per package: 2k pcs

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P06-15L-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P06-15L-E3CT-ND
Single FETs, MOSFETs SUD50P06-15L-E3CT-ND
P-Channel 60V 50A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

P-Channel 60V 50A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P06-15L-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P06-15L-E3TR-ND
Single FETs, MOSFETs SUD50P06-15L-E3TR-ND
P-Channel 60V 50A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

P-Channel 60V 50A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P06-15L-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P06-15L-E3DKR-ND
Single FETs, MOSFETs SUD50P06-15L-E3DKR-ND
P-Channel 60V 50A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

P-Channel 60V 50A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Transistor - 22266215 - Radwell International
Willingboro, NJ, United States
Transistor
22266215
Transistor 22266215
MOSFET, P-CH, 60V, 50A, 175DEG C, 136W; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:50A; ON RESISTANCE RDS(ON):0.012OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, P-CH, 60V, 50A, 175DEG C, 136W; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:50A; ON RESISTANCE RDS(ON):0.012OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, P-Ch, 60V, 50A, 175Deg C, 136W; Channel Type Vishay - 97W3070 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 50A, 175Deg C, 136W; Channel Type Vishay
97W3070
Mosfet, P-Ch, 60V, 50A, 175Deg C, 136W; Channel Type Vishay 97W3070
MOSFET, P-CH, 60V, 50A, 175DEG C, 136W; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 50A, 175DEG C, 136W; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50P06-15L-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50P06-15L-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50P06-15L-E3
MOSFET P-CH 60V 50A TO252

MOSFET P-CH 60V 50A TO252

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SUD50P06-15L-E3
Triode/MOS Tube/Transistor >> MOSFETs SUD50P06-15L-E3
60V 50A 15mΩ@17A,10V 3V@250uA P Channel TO-252AA MOSFETs ROHS

60V 50A 15mΩ@17A,10V 3V@250uA P Channel TO-252AA MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - SUD50P06-15L-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD50P06-15L-E3
Single FETs, MOSFETs SUD50P06-15L-E3
MOSFET P-CH 60V 50A TO252

MOSFET P-CH 60V 50A TO252

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUD50P06-15L-E3 136400-SUD50P06-15L-E3 SUD50P06-15L-E3CT-ND 22266215 97W3070 SUD50P06-15L-E3 SUD50P06-15L-E3 SUD50P06-15L-E3
Product Name P-Channel SMD 60V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P06-15L-E3 Single FETs, MOSFETs Transistor Mosfet, P-Ch, 60V, 50A, 175Deg C, 136W; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 136000 milliwatts 3000 to 136000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 60 volts 60 volts 60 volts
Package Type SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR024N - 1020746-AUIRFR024N - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 45000 milliwatts
View Details
6 suppliers