STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK90ZT4 STD3NK90ZT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031143-STD3NK90ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Family Name: STD3NK90Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 22.7nC @ 10V Max Input Capacitance: 590pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.8 Ohm @ 1.5A, 10V Alternative Parts (Cross-Reference): TSM3N100CP ROG; TSM3N90CP ROG; FQD2N100TF; FQD2N100TM-F101 ; Introduction Date: November 25, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031143-STD3NK90ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Family Name: STD3NK90Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 22.7nC @ 10V Max Input Capacitance: 590pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.8 Ohm @ 1.5A, 10V Alternative Parts (Cross-Reference): TSM3N100CP ROG; TSM3N90CP ROG; FQD2N100TF; FQD2N100TM-F101 ; Introduction Date: November 25, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK90ZT4 - 031143-STD3NK90ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK90ZT4
031143-STD3NK90ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK90ZT4 031143-STD3NK90ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 031143-STD3NK90ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Family Name: STD3NK90Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 22.7nC @ 10V Max Input Capacitance: 590pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.8 Ohm @ 1.5A, 10V Alternative Parts (Cross-Reference): TSM3N100CP ROG; TSM3N90CP ROG; FQD2N100TF; FQD2N100TM-F101 ; Introduction Date: November 25, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031143-STD3NK90ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Family Name: STD3NK90Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 22.7nC @ 10V
Max Input Capacitance: 590pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.8 Ohm @ 1.5A, 10V
Alternative Parts (Cross-Reference): TSM3N100CP ROG; TSM3N90CP ROG; FQD2N100TF; FQD2N100TM-F101 ;
Introduction Date: November 25, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 6875099 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875099
MOSFETs 6875099
MOSFET N-Channel 900V 3A SuperMESH DPAK

MOSFET N-Channel 900V 3A SuperMESH DPAK

Supplier's Site
MOSFETs - 9208868 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208868
MOSFETs 9208868
MOSFET N-Channel 900V 3A SuperMESH DPAK

MOSFET N-Channel 900V 3A SuperMESH DPAK

Supplier's Site
MOSFETs - 6875099P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875099P
MOSFETs 6875099P
MOSFET N-Channel 900V 3A SuperMESH DPAK

MOSFET N-Channel 900V 3A SuperMESH DPAK

Supplier's Site
Singapore, Singapore
900V 3A DPAK MOSFET Transistor
278-STD3NK90ZT4
900V 3A DPAK MOSFET Transistor 278-STD3NK90ZT4
900V N-CH MOSFET, 3A, 4.8R RdsOn, DPAK Product overview: STD3NK90ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NK90ZT4 can be used for catalog matching and distributor lookup.

900V N-CH MOSFET, 3A, 4.8R RdsOn, DPAK Product overview: STD3NK90ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NK90ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-12785-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12785-1-ND
Single FETs, MOSFETs 497-12785-1-ND
N-Channel 900V 3A (Tc) 90W (Tc) Surface Mount TO-252 (D-Pak)

N-Channel 900V 3A (Tc) 90W (Tc) Surface Mount TO-252 (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 497-12785-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12785-2-ND
Single FETs, MOSFETs 497-12785-2-ND
N-Channel 900V 3A (Tc) 90W (Tc) Surface Mount TO-252 (D-Pak)

N-Channel 900V 3A (Tc) 90W (Tc) Surface Mount TO-252 (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 497-12785-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12785-6-ND
Single FETs, MOSFETs 497-12785-6-ND
N-Channel 900V 3A (Tc) 90W (Tc) Surface Mount TO-252 (D-Pak)

N-Channel 900V 3A (Tc) 90W (Tc) Surface Mount TO-252 (D-Pak)

Buy Now Datasheet
Mosfet, N Channel, 900V, 3A, Dpak; Channel Type Stmicroelectronics - 33R1156 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 900V, 3A, Dpak; Channel Type Stmicroelectronics
33R1156
Mosfet, N Channel, 900V, 3A, Dpak; Channel Type Stmicroelectronics 33R1156
MOSFET, N CHANNEL, 900V, 3A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 900V, 3A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Transistor - 38972685 - Radwell International
Willingboro, NJ, United States
Transistor
38972685
Transistor 38972685
MOSFET, SMD, TO-252-3, 1 CHANNEL, 900 V, 3 AMP, 4.8 OHMS. FREE 2 YEAR RADWELL WARRANTY

MOSFET, SMD, TO-252-3, 1 CHANNEL, 900 V, 3 AMP, 4.8 OHMS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD3NK90ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD3NK90ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD3NK90ZT4
MOSFET N-CH 900V 3A DPAK

MOSFET N-CH 900V 3A DPAK

Supplier's Site
Single FETs, MOSFETs - STD3NK90ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD3NK90ZT4
Single FETs, MOSFETs STD3NK90ZT4
MOSFET N-CH 900V 3A DPAK

MOSFET N-CH 900V 3A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 900 Volt 3.0Amp Zener SuperMESH

MOSFET N-Ch 900 Volt 3.0Amp Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 031143-STD3NK90ZT4 6875099 6875099P 278-STD3NK90ZT4 497-12785-1-ND 33R1156 38972685 STD3NK90ZT4 STD3NK90ZT4 STD3NK90ZT4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK90ZT4 MOSFETs MOSFETs 900V 3A DPAK MOSFET Transistor Single FETs, MOSFETs Mosfet, N Channel, 900V, 3A, Dpak; Channel Type Stmicroelectronics Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 900 volts 900 volts
PD 90000 milliwatts 90000 milliwatts 90000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data