STMicroelectronics, Inc. MOSFETs STP5NK100Z

Description
MOSFET N-Ch 1KV 3.5A SuperMESH TO220
Request a Quote Datasheet
Description
MOSFET N-Ch 1KV 3.5A SuperMESH TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6875327 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875327
MOSFETs 6875327
MOSFET N-Ch 1KV 3.5A SuperMESH TO220

MOSFET N-Ch 1KV 3.5A SuperMESH TO220

Supplier's Site
MOSFETs - 6875327P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875327P
MOSFETs 6875327P
MOSFET N-Ch 1KV 3.5A SuperMESH TO220

MOSFET N-Ch 1KV 3.5A SuperMESH TO220

Supplier's Site
MOSFETs - 9206575 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206575
MOSFETs 9206575
MOSFET N-Ch 1KV 3.5A SuperMESH TO220

MOSFET N-Ch 1KV 3.5A SuperMESH TO220

Supplier's Site
Singapore, Singapore
N-Channel 1kV 3.5A TO-220 MOSFET Transistor
278-STP5NK100Z
N-Channel 1kV 3.5A TO-220 MOSFET Transistor 278-STP5NK100Z
N-Channel 1kV 3.5A SuperMESH Power MOSFET TO-220 Product overview: STP5NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1kV, 3.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 3.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK100Z can be used for catalog matching and distributor lookup.

N-Channel 1kV 3.5A SuperMESH Power MOSFET TO-220 Product overview: STP5NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1kV, 3.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 3.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK100Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK100Z - 212364-STP5NK100Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK100Z
212364-STP5NK100Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK100Z 212364-STP5NK100Z
Manufacturer: STMicroelectronics Win Source Part Number: 212364-STP5NK100Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Family Name: STP5NK100 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 3.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 59nC @ 10V Max Input Capacitance: 1154pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.7 Ohm @ 1.75A, 10V Alternative Parts (Cross-Reference): IXFP5N100P; FQP4N90; SML1004RKN; FQP4N90-NL; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212364-STP5NK100Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Family Name: STP5NK100
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 1000V (1kV)
Continuous Drain Current at 25°C: 3.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 59nC @ 10V
Max Input Capacitance: 1154pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.7 Ohm @ 1.75A, 10V
Alternative Parts (Cross-Reference): IXFP5N100P; FQP4N90; SML1004RKN; FQP4N90-NL;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-4382-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4382-5-ND
Single FETs, MOSFETs 497-4382-5-ND
N-Channel 1000V 3.5A (Tc) 125W (Tc) Through Hole TO-220

N-Channel 1000V 3.5A (Tc) 125W (Tc) Through Hole TO-220

Buy Now Datasheet
Mosfet, N, To-220; Channel Type Stmicroelectronics - 38K7927 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, To-220; Channel Type Stmicroelectronics
38K7927
Mosfet, N, To-220; Channel Type Stmicroelectronics 38K7927
MOSFET, N, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:3.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:125W RoHS Compliant: Yes

MOSFET, N, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:3.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:125W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 1000 Volt 3.5A Zener SuperMESH

MOSFET N-Ch 1000 Volt 3.5A Zener SuperMESH

Buy Now Datasheet
Transistor - 38985301 - Radwell International
Willingboro, NJ, United States
Transistor
38985301
Transistor 38985301
POWER FIELD-EFFECT TRANSISTOR, 3.5A I(D), 1000V, 3.7OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 3.5A I(D), 1000V, 3.7OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP5NK100Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP5NK100Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP5NK100Z
MOSFET N-CH 1000V 3.5A TO220AB

MOSFET N-CH 1000V 3.5A TO220AB

Supplier's Site
Single FETs, MOSFETs - STP5NK100Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP5NK100Z
Single FETs, MOSFETs STP5NK100Z
MOSFET N-CH 1000V 3.5A TO220AB

MOSFET N-CH 1000V 3.5A TO220AB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6875327 6875327P 278-STP5NK100Z 212364-STP5NK100Z 497-4382-5-ND 38K7927 STP5NK100Z 38985301 STP5NK100Z STP5NK100Z
Product Name MOSFETs MOSFETs N-Channel 1kV 3.5A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK100Z Single FETs, MOSFETs Mosfet, N, To-220; Channel Type Stmicroelectronics MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; TO-220 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Number of units in IC 1
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data