Radwell International Datasheets for Pressure Relief Valves
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2" X 2" 40# HOT WATER RELIEF 4, 1 1/2"FEMALE NPT INLET X 2"FEMALE NPT OUTLET, HOT WATER HIGH-CAPACITY PRESSURE RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT RELIEF VALVE 0.7 CV RATE, 21 CFM, 100 MAX PSI, KNOB ADJUSTMENT ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 10001-25,PRESSURE RELIEF VALVE, AIR VALVE INLINE CHECK, BRASS, 2000 PSI, FREE FLOWS IN ONE DIRECTION, BLOCKED IN OPPOSITE DIRECTION, 1/4" FEMALE PIPE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| 128A MODEL, LOW PROFILE POP-STYLE SAFETY RELIEF VALVE, 1/8"NPT, 8 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 128A MODEL, LOW PROFILE POP-STYLE SAFETY RELIEF VALVE, VITON, 1/4"NPT, 50 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 174A-3/4-150# RELIEF 2,445,000. FREE 2 YEAR RADWELL WARRANTY | |
| 3 PORT RESIDUAL PRESSURE RELIEF VALVE, 0.1-1.0MPA, 15-150PSI, NON-MODULAR. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4 IN LEAD FREE SELF CLOSING TEMPERATURE AND PRESSURE RELIEF VALVE, 150 PSI, 210 DEGREE F, TEST LEVER, EXTENSION THERMOSTAT. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4" RELIEF VALVE SET @90#. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4"75#RELIEF VALVE 1,615,000BRITISH THERMAL UNIT PER HOUR. FREE 2 YEAR RADWELL WARRANTY | |
| 990 PRESSURE RELIEF VALVE, 3/4IN, 80-140 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PRESSURE RELIEF VALVE,RC3/4 PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| APOLLO VALVES Valves 29-202A-100 | |
| BALANCING VALVE, PRESSURE REDUCING AND RELIEF VALVE, GASKET TYPE, CONTROL PORT: A PORT, PRESSURE ADJUSTMENT RANGE 1, 2, EXTERNAL DRAIN (03 SIZE ONLY), WITH HANDLE. FREE 2 YEAR RADWELL WARRANTY... | |
| BLOWER RELIEF VALVE, VACUUM, 60 IN WC PRESET LIMIT, 1.5 IN OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| BOILER PRESSURE RELIEF VALVE, 3/4 INCH SIZE, 30 PSI, BTU/HR RATING: 65000, FEMALE THREAD TYPE, BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| BOSCH, DBEE6-11/200YG24K31M , DBEE611200YG24K31M, PRESSURE RELIEF VALVE, PROPORTIONAL, 200BAR, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| BRASS VERTICAL DRUM VENT, FOR PETROLEUM-BASED APPLICATION WITH AUTO RELIEF VALVE, 2 IN NPT/NPS BUNG, PLATED STEEL FLAME ARRESTOR. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZE BOILER PRESSURE RELIEF VALVE, 3/4 IN INLET/OUTLET SIZE, 30 TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 3,000 PSI PRESSURE RANGE, 1.81 INCH... | |
| BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 5,500 PSI PRESSURE RANGE, 1.81 INCH... | |
| BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 7,500 PSI PRESSURE RANGE, 1.81 INCH... | |
| BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 8,500 PSI PRESSURE RANGE, 6 INCH... | |
| BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 9,500 PSI PRESSURE RANGE, 6 INCH... | |
| CARTRIDGE INSERT RELIEF CHECK VALVE, KEPSEL, FLEXIBLE SEAL SEAT, MODEL 60, 1-1/2 INCH SIZE, 5 PSI CRACK PRESSURE, BUNA -N O-RING, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE RELIEF VALVE, 1/2IN SIZE, THREE WAY, 325 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE RELIEF VALVE, EZ-SRV, 325PSIG, 1IN SIZE, 782SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE VALVE, PILOT OPERATED, PRESSURE RELIEF. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, DIRECT-ACTING RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, ELECTRO-PROPORTIONAL RELIEF VALVE - PILOT CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, FAST-ACTING, PILOT-OPERATED, BALANCED PISTON RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, PILOT-OPERATED, BALANCED PISTON RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CKD CORP Pneumatics W3000-10-W | |
| CLOSET RELIEF VALVE, FOR USE WITH REGAL FLUSH VALVES, MODEL 2XU10. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT REGULATOR, DIRECT ACTING, 7-50 MAX PSI, 0.05-0.7 MPA RANGE, RELIEF TYPE MECHANISM, 1.5 MPA PROOF PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACTS,RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CRYOGENIC RELIEF VALVE, 0.5IN NPT PORT, 350PSIG PRESSURE, PTFE SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT PRESSURE CONTROL VALVES (SEQUENCE, COUNTERBALANCE, RELIEF, UNLOAD VALVES). FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT RELIEF < 1020 PSI (KNOB ASS'Y INCLUDED). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTUER, PRESSURE RELIEF VALVE, 27 SERIES, 0.125 INCH ORIFICE/AREA, METAL SEAT, 3/4 INCH INLET SIZE, 1 INCH OUTLET SIZE, FNPT INLET CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ASME AIR RELIEF VALVE, 15 SERIES, INET SIZE 1/4IN, 30 PSIG, 35 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BACKFLOW KIT, REDUCED PRESSURE ZONE RUBBER PARTS, SERIES RK-909, INCLUDES:, DISC ASSEMBLY, SEAT O-RINGS, RELIEF VALVE DIAPHRAGM, RELIEF VALVE O-RINGS, PISTON O-RINGS, COVER O-RINGS, LUBRICANT, REPLACED BY... | |
| DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, WITH CONTROL UNIT, AIR TO SPRING ACT, NORMALLY CLOSED, 24 VDC PROXIMITY SWITCHES, 24 VDC SOLENOID, STRAIN RELIEF CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEFLECTOR KIT FOR A3149 RELIEF VALVE SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL & RELIEF VALVE, 0.75INCH NPTF PORT CONNECTION, STRAIGHT THREAD, 8GPM FLOW CONTROL RATE, 2250PSI RELIEF VALVE SETTING, DESIGN #10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILOT OPERATED RELIEF VALVE, THREADED CARTRIDGE RELIEF VALVE, 5000 PSI, 30 GPM FLOW, D-RING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, TCG50 SERIES, RELIEF VALVE, 105 MIN / 205 MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF COUPLING ELEMENT, ONLY DEPRESSURISED COUPLING, 350BAR PRESSURE MAX, BUILT-IN COUPLING NIPPLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF PILOT VALVE 1/4IN SET 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE BRASS .5-150PSIG 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE FOR HOT WATER, 1/2 INCH NPT, BRONZE, 15 PSIG, CAP 125 LB/HR H81C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 1/2 INCH DIAMETER, 80 PSI MAX PRESSURE, COPPER ALLOY MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 1/2" X 3/4", REDUCED CAPACITY, 250 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 1/2IN INLET, 0.25IN DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 10 BAR, 145 PSI, ORANGE/WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 1600 PSI, 3.5 INCH, BYPASS VALVE HOT MELT HOT MELT ADHESIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 2 INCH, 185PSI, 129GPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 22-28 VDC, 210 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 2700 SERIES, METAL SEAT,1 INCH OUTLET, 30 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 3 INCH, 40PSI, 370GPM, CLOSED CAP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 3 PORT, 1 INCH BODY SIZE, WITH LOCKING HOLES, NPT THREAD TYPE, 3/4 IN PORT SIZE, RIGHT TO LEFT FLOW DIRECTION, PRESSURE 0.1 ~... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 3/4IN NPT, 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 300 PSIG, 3/4 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 315BAR, 4500PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 316SS HT#E46D, MEDIUM, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 3WAY, 3/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 5-300 PSI, 1/2IN NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 75 PSI, 18.96 GPM, 1/2 INCH INLET, 1 INCH OUTLET, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, BOILER, 3/4 IN INLET/OUTLET, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, HIGH CAPACITY, 1544 SCFM AIR CAPACITY, 250 PSI, WITH POP-EYE, 1 1/4 INCH INLET, 1 1/2 INCH OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, LARGE O-VALVE, 1 1/8 INCH INLET, 1 3/8 INCH OUTLET, 1/2 TON NOMINAL CAPACITY, 31 BAR MAX PRESSURE, 450 PSI MAX, 1/4 INCH ODF... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, NCHL2 SERIES, 60 PSI, SOLID BRASS BODY AND SPRING, STAINLESS STEEL SPRING/GUIDES/PULL RING, VITON SEAL STANDARD, TEMP RANGE 0-350 DEG FAHRENHEIT, RELIEVES +/- 10... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, PILOT OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, REPLACED BY VHS40-F04B, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, G THREAD TYPE, 1/2" PORT SIZE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, SIZE 10, DIRECT OPERATED, SLEEVE W/ HEXAGON ADJUSTMENT, W/ PROTECTIVE CAP, 150 BAR, INTERNAL OIL SUPPLY, EXTERNAL OIL RETURN, W/O CHECK VALVE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, STRAIGHT-THROUGH, PIPE THREADED, 0.312 INCH ORIFICE, 3/4 INCH MPT INLET, 3/4 INCH FPT OUTLET, 3.70 LENGTH, SUITABLE FOR AMMONIA, REPLACED BY 5342-250. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, STRAIGHT-THRU TYPE, 250 PSI, 1 INCH MPT, 1 INCH FTP, REPLACED BY 5344-250. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, SUBPLATE MOUNT, NOMINAL SIZE 20, 3.5 BAR, EXTERNAL CONTROL INTERNAL LEAKAGE, TWO SIDE COVERS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, THREADED, 1/4 INCH NPT PORT, HOT MELT TANK ACCESSORY, 1600 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, TWO WAY, 1/4 IN NPT FEMALE, 0.94 CV, 07796 0199. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 30, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 1/4" PORT SIZE, PSI AS UNIT DISPLAYED ON LABEL. FREE... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 30, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/8" PORT SIZE, FLOW DIRECTION: RIGHT TO LEFT, PSI AS... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 30, ALUMINUM DIE-CASTED BODY, RC THREAD TYPE, 3/8" PORT SIZE, REPLACED BY VHS30-03B. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 1/2 INCH PORT SIZE, PSI AS UNIT DISPLAYED ON LABEL,... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/4" PORT SIZE, PSI AS UNIT DISPLAYED ON LABEL. FREE... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, RC THREAD TYPE, 3/4" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VICKERS TMW0117, 2-1/2 X 2-5/8 X 1-1/4". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVES, MAX INLET, 500 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE/VACUUM RELIEF VALVE, INLET FLG: 04" (100 MM), ALUMINUM BODY, ALUMINUM SEAT, 316 SS PALLET, DIAPHAGM MATERIAL: TEFLON, NO STEAM JACKET, NO SPECIALS. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PROPORTIONAL RELIEF VALVE, 1/4IN MALE NPT X 1/4IN FEMALE NPT, 1500-2250 PSIG, SET FOR 2000 PSIG, LIQUID OR GAS, ETHYLENE PROPYLENE SEAL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PROPORTIONAL RELIEF VALVE, 1/4IN MALE NPT X 1/4IN FEMALE NPT, 5000-6000 PSIG, SET FOR 5500 PSI, LIQUID OR GAS, ETHYLENE PROPYLENE SEAL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, LOW PRESSURE, 0.02-0.34MPA, ADJUSTING SCREW, NON-RELIEF TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, PRESSURE GAUGE EMBEDDED, 1/4 PORT SIZE, RC THREAD, 0.05 TO 0.35 MPA, WITH RELIEF MECHANISM, PRESSURE GAUGE READY, STANDARD FLOW (L TO R). FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 0.5-160 PSIG, 0-10 BAR, PIPE THREAD MALE,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1-1/2 INCH, 18 PSIG, CAP 497, SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/2 INCH ENDS, 0.14 INCH (3.6 MM) ORIFICE SIZE, 316 STAINLESS STEEL, RH4 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/2 INCH, MALE PIPE THREAD, 0.5-150 PSI, 0-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/2 INCH, N36, VACUUM, MAX 200 LBS PSI, 250 DEGREE F MAX, 15 LBS STEAM, (DISCONTINUED 6/14/2013). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/2 NPT IN, 5/8 SAE OUT, 350 PSI, REFRIGERATION APPLICATIONS, POSSIBLE REPLACEMENT AG15504. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/8 IN NPT, .98 OVERALL LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 283 GPM, 50 PSI, SIZE 1/2", 136 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 3.5 - 14 MPA PRESSURE RANGE, INTERNAL DRAIN, WITH KNOB ADJUSTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 3/4NPT, 150PSI, REPLACED BY 10-604-34. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 500 SERIES, ETHYLENE PROPYLENE SEAL MATERIAL, TEMP RANGE -65*F TO +300*F, BRASS, 1/4 INCH VALVE SIZE, 0.5 PSI CRACKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, BOILER PRESSURE, 3/4 INCH, 150 PSI, 2/10 BAR, BRONZE BODY, STAINLESS STEEL SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, BUNA SEAL, BRASS BODY, 1/4 INCH NPT, 4 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, HIGH PRESSURE, R SERIES, 10-6000 PSI, 316 STAINLESS STEEL, 1/4 INCH MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, STAINLESS STEEL LOW-PRESSURE PROPORTIONAL, 1/4INCH. MNPT X 1/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACED BY VHS20-N01B-Z, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 20, ZINC DIE-CASTED BODY, NPT THREAD TYPE, 1/8" PORT SIZE, PSI AS UNIT DISPLAYED... | |
| DISCONTINUED BY MANUFACTURER, REPLACED BY VHS40-N03B-Z, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/8" PORT SIZE, PSI AS UNIT DISPLAYED... | |
| DISCONTINUED BY MANUFACTURER, REPLACED BY VHS50-N06B-Z, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 50, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/4" PORT SIZE, PSI AS UNIT DISPLAYED... | |
| DISCONTINUED BY MANUFACTURER, RK 909M1-RT1-1/4-2, COMPLETE PARTS KIT FOR 1-1/4" THRU 2" 909 WATTS BACKFLOW PREVENTER, INCLUDES: THE RELIEF VALVE & THE CHECK VALVES: DISC ASSEMBLY, SEAT O-RINGS, RELIEF VALVE... | |
| DISCONTINUED BY MANUFACTURER, SAFETY AND RELIEF VALVE, 3/4X3/4 INCH NPT, LIFT LEVER, ASME STEAM, BRASS BRONZE, SET 45. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY AND RELIEF VALVE, 3/4X3/4 INCH NPT, LIFT LEVER, SET 40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY RELIEF VALVE, 1/2INCH SIZE, 80PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY RELIEF VALVE, 20 PSIG, 3/4 INCH, 1556PPH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY RELIEF VALVE, 3/4", DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY RELIEF VALVE, MODEL 790-45, 45 PSI, 1065.000 CAP., 3/4 IN INLET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY VALVE, PRESSURE RELIEF, 3/4 INCH SIZE, 458 LBS/HR CAP, 30 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFTEY RELIEF VALVE, MANUAL LIFT RING, .50 INCH MALE NPT INLET, 3 TO 400 PSIG MAX, 359 SCFM, BUNA-N SEAL, -40 TO 199.4 F OPERATING TEMP RANGE. | |
| DISCONTINUED BY MANUFACTURER, SHUTOFF VALVE, 1.5 INCH S LINE, 4 INCH AIR TO RAISE, TEF-FLOW STEM, 24 VDC, STRAIN RELIEF CONNECTOR, 32RA FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEAM RELIEF VALVE, 50PSIG, SIZE 6, CAPACITY 333. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE & PRESSURE RELIEF VALVE, 200,00 BTUH, 150 PSI, 210 DEGREES MAX TEMP, 3/4 MNPT INLET. 3/4 FNPT INLET, 5 INCH THERMOSTAT LENGTH. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TOTAL RELIEF VALVE KIT, FOR USE WITH SERIES 909M1 1-1/4 TO 2IN, VALVE ASSEMBLY, SEAT, SEAT O-RING, 2 PISTION O-RINGS, LUBRICANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SAFETY RELIEF AND REDUCING, 1/2 INCH, SET100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, NON-CODE, LIQUID RELIEF, ASME SECTION VIII, AIR/GAS AND STEAM, 1/2 INCH NPT MALE, 1 INCH NPT FEMALE, 58 PSI, 4-3300 PSIG, -20 TO 550 F. FREE... | |
| DISCONTINUED BY MANUFACTURER, VALVE, PRESSURE RELIEF VALVE, 160 BAR PA MAX, 350 BAR PN MAX . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, PRESSURE RELIEF, 3-PORT, AC ACESSORY, W/LOCK-OUT, THREAD NTP (ALT-VHS20-N02-Z). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, PRESSURE RELIEF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SEQUENCE AND CHECK VALVE, DESIGN CODE 20, PLATE INSTALLATION, NOMINAL SIZE 10, 2.5-4.5 BAR, ONLY LOW BOTTOM PRESSURE RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VENT RELIEF VALVE, VRV-4SAES-EP-14, METAL BODY, PNEUMATIC APPLICATION, ( BAL-VRV-4SAE). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SMC, PNEUMATIC VALVE, LOCK-OUT.SINGLE ACTION RELIEF VALVE,PRESSURE RANGE: 0.1 ~ 1.0 MPA,1/2INCH TREAD - NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| DUST-TIGHT STRAIN RELIEF,3/4-INCH 0.52 - 0.73-INCH . FREE 2 YEAR RADWELL WARRANTY | |
| DYNISCO Valves BP420-1/2-9.5M-6 | |
| ESD SERIES, ELECTRO-HYDRAULIC PROPORTIONAL RELIEF AND FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| ESSURE RELIEF VALVE, NITRA PNEUMATIC SOFT START (DUMP VALVE), 1/2IN FEMALE NPT INLET(S), 1/2IN FEMALE NPT OUTLET(S), 1/2IN FEMALE NPT EXHAUST(S), CV=24, 120 VAC SOLENOID OPERATING VOLTAGE. FOR USE WITH... | |
| EZ-SRV CARTRIDGE RELIEF VALVE, BARE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, RC3/8 - PORT SIZE, SET PRESSURE RANGE (MPA) 0.050.85, 5M FILTER RATING, RELIEF, STANDARD FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH PRESSURE PROPORTIONAL RELIEF VALVE, 316LSS STAINLESS STEEL, 1/4 INCH MNPT X 1/4 INCH FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH PRESSURE RELIEF VALVE 1500-3000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC BALANCED PISTON RELIEF VALVE, SERIES CS-06, 1500-3000PSI, THREADED MOUNTING, 60GPM, SAE 12. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC PUMPS DIVISION Hydraulics RAH101S30 | |
| HYDRAULIC RELIEF VALVE ASSEMBLY,HIGH PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC RELIEF VALVE, 125-1000 PSI, INDUSTRIAL. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC RELIEF VALVE, DIRECT ACTING, 16 GPM, 4500 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HYVAIR Pneumatics SV-404-542S-110A-SR | |
| IN-LINE RELIEF VALVE, 1/2 IN, 0.5 PSI, BRASS, SILICONE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| INLET WITH RELIEF VALVE,12SAE,1-1/16" -12 UN, TOP PORT AND RELIEF VALVE SET AT 2,175 PSI,150 BAR, STANDARD INLET WITH STANDARD RELIEF VALVE,RV ADJUSTMENT RANGE:1,175 - 2,900 PSI,81 - 200 BAR. | |
| LOW PRESSURE PROPORTIONAL RELIEF VALVE, RL3 SERIES, 1/4" MNPT X 1/4" FNPT, 300 PSI (20.6 BAR) MAXIMUM PRESSURE, 316LSS STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL RELIEF VALVE, PILOT ASSISTED, 5/2, NC, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO REGULATOR BIT, 1/8", 08 DESIGNATION, QUICK RELIEF. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR RELIEF VALVE, NFPA SIZE D03, P PORT, ADJUSTING KNOB, 35-40 BAR 500-2000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR VALVE, SIZE D05, PILOT OPERATED RELIEF VALVE, P TO T PORT FLOW, 12 GPM NOMINAL FLOW RATE, 3000 PSI MAX, 500-3000 PSI ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI FUNCTION VALVE, OPEN, 3 BAR, OPEN, 3 BAR, 10 BAR RELIEF. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PNEUMATICS Valves ARV-44 | |
| NORDSON Valves 120324 | |
| OIL RELIEF VALVE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT CHECK-RELIEF VALVE, 1000 PSI / 3300 PSI RELIEF. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OPERATED & BALANCED PISTON RELIEF VALVE, MAX FLOW = 25 GPM (95 LPM), FACTORY SETTING = 4 GPM (15 LPM), MAX PRESSURE = 5000 PSI (350 BAR), PRESSURE ADJUSTMENT... | |
| PILOT OPERATED PRESSURE RELIEF VALVE, D03 SIZE, MAX PRESSURE = 5000 PSI, MAX FLOW = 20 GPM, CONTROL PORT = P, PRESSURE ADJUSTMENT RANGE = 72 PSI TO 3000 PSI,... | |
| PILOT OPERATED RELIEF VALVE, FOR SIZE 10 2-WAY CAVITY. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT RELIEF VALVE, SCREW-IN CARTRIDGE, 50-5000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PISTON RELIEF VALVE, 2 SERIES, T-3A CAVITY, 50 GPM CAPACITY, 4 GPM FACTORY PRESSURE SETTING, 5000 PSI MAX OPERATING PRESSURE, 10 MS RESPONSE TIME, 1-1/8 INCH HEX SIZE, 45 TO... | |
| PISTON RELIEF VALVE, BALANCED, PILOT OPERATED, 50GPM, 100-3000PSI, SCREW ADJUSTMENT, BUNA N. FREE 2 YEAR RADWELL WARRANTY | |
| PISTON RELIEF VALVE, FAST ACTING, PILOT OPERATED, STANDARD SCREW ADJUSTMENT, 50-1500 PSI (3.5 - 105 BAR) ADJUSTMENT RANGE, BUNA-N SEALS, 2 MS RESPONSE TIME, 50 GPM CAPACITY, 5000 PSI MAX... | |
| PISTON RELIEF VALVE, PILOT OPERATED, BALANCED, 50 GPM CAPACITY, 2 PORT, 150 MICRON, T-3A CAVITY, SERIES 2, 5000 PSI MAX PRESSURE, 1-1/8 INCH VALVE HEX SIZE. FREE 2 YEAR RADWELL... | |
| PISTON RELIEF VALVE, VENTABLE, PILOT-OPERATED, BALANCED, 120GPM, 5000PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEMUATIC RELIEF VALVE, 11/16NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MANUAL SHUT-OFF PRESSURE RELIEF VALVE, 1/2 INCH FEMALE NPT INLETS, 1/2 INCH FEMALE NPT OUTLETS, FOR USE WITH AX-44 SERIES AIR PREP COMPONENTS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, OPERATING PRESSURE RANGE 0.05 TO 0.85 MPA, PORT SIZE 3/8 NPT, WHITE, RELIEF MECHANISM, STANDARD PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, PORT SIZE = 1/4 INCH, 5 PORT, 4 WAY, 2 POSITON, DETENTED (DOUBLE SOLENOID), COIL VOLTAGE = 110 VAC, STRAIN RELIEF. FREE 2 YEAR RADWELL WARRANTY | |
| PO CHECK VALVE, PRESSURE CONTROLLED, SINGLE 2/2, RIGHT ANGLE, WITHOUT TRAPPED PRESSURE RELIEF, 3/8 INCH NPT, 19 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, 0.16 SCFM, 1/4 NPT, RELIEF VALVE, 1.45 TO 116 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, 0.41 SCFM, 1/2 NPT, RELIEF VALVE, 1.45 TO 58 PSI, WBRACKET/GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, 82 SERIES, HIGH RELIEF, NPTF THREADS, 3/8 PORT SIZE, 2-120 PSIG, GAUGE, TAMPER PROOF. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSSURE RELIEF VALVE, 3/4IN, 30PSI, TYPE F82. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSUE RELIEF VALVE, 1/4 NPT, 10-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATING VALVE, HIGH RELIEF CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, HIGH RELIEF, TYPE 10HR, 1/4 INCH PORT SIZE NPT, 2-120 PSI RANGE, 15-800 KPA RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF ASSEMBLY, QUICKLUB, CHASSIS LUBE PUMPS. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE ,PLATED BRASS,1/4IN VALVE SIZE,17PSIG,PIPE MALE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE 1/2 IN, 125 LB, 210 DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE 200BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE FOR MKU2-KW6-22003+429. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, .50 NPT 10 - 150. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 1/2 INCH INLET, DIALSET FEMALE, NPT, DOUBLE UNION, 25-90 PSI OUTLET RANGE, 250 PSI MAX INLET, REDUCING RATIO 10:1 MAX, D06F-1/2A, REPLACES DS05D1013. FREE 2 YEAR RADWELL... | |
| PRESSURE RELIEF VALVE, 1/2 INCH, 45.0 PSI, 99 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 1/2" MALE NPT INLET X 1" FEMALE NPT OUTLET, SET AT 100 PSI, 423 POUNDS PER HOUR CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 1/2IN IN, 1IN OUT, 140PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 1/2IN, 10.6CAP, 37SET. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 10-50PSI, 150 PSI MAX, SET @ 45PSI, 1/2INCH, CAST IRON,. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 12 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 13/16IN INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 1500 PSI AIR / GAS, 1/4 MNPT, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 1INCH, 175PSIG, 1124SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 2" NPT MALE INLET, 2" NPT FEMALE OUTLET,15 PSIG, 948 SCFM, SST TYPE 302 SPRING MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 25 GPM,150-6000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 2PORT, 0-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 3/4 IN, 60 PSIGM 47 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 3/4 INCH, 316 STAINLESS STEEL, TEFLON DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 3/4IN SIZE, 15PSIG SET. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 3/8 INCH PORT, PVDF, 10-150 PSI, 0.7-10.3 BAR, MWP= 375. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 3/8IN MPT INLET, 5/8IN FLR OUTLET, 300PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 350 BAR, 80 L/MIN, (02-139196). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 50PSIG, 1/2INCH INLET SIZE, 7GPM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 60PSIG, 1/2 INCH, 27 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 625PSIG,1/2 INCH, 86GPM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 7/8 IN, 400 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 7/8IN INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 803 SERIES, 200 PSI CAPACITY, 1/2 IN FNPT INLET, 3/4 IN FNPT OUTLET, 464.2 SCFM/AIR, 35.4 LB/MIN - AIR, 2125.3 LB/HR - AIR, DUCTILE IRON/GREY PRIMER COAT. | |
| PRESSURE RELIEF VALVE, ANGLE TYPE, 3/4 INCH FPT INLET, 1 INCH FPT OUTLET, 0.921 INCH DIAMETER, CAST IRON, 150-450 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, BRONZE, 25 PSI WSP, 300 PSI WOG, 1 IN NPT, STEAM, ANGLED, . FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, CONSOLIDATED, 1/2IN SIZE, 250PSI, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, DIRECT OPERATED, DBDS10G1A/100/SO60. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, HIGH FLOW (SAFETY) VALVE, BRASS & STAINLESS-STEEL BALL, INLET SIZE = 1/2 INCH NPT, ORIFICE = 0.343 INCH, RELIEF PRESSURE SETTING = 170 PSI. FREE 2 YEAR... | |
| PRESSURE RELIEF VALVE, IN-LINE MOUNTED, MAX FLOW = 60 GPM (227 LPM), MAX PRESS = 5000 PSI (350 BAR), THREAD TYPE = NPTF PIPE, PORT SIZE = 3/4 INCH, PRESSURE... | |
| PRESSURE RELIEF VALVE, IN-LINE MOUNTED, MAX FLOW = 60 GPM (227 LPM), MAX PRESSURE = 5000 PSI (350 BAR), THREAD TYPE = NPTF PIPE, PORT SIZE = 3/4 INCH, PRESSURE... | |
| PRESSURE RELIEF VALVE, MALE X FEMAL THREADED OR NPT, 1/2IN INLET SIZE, METAL TO METAL, PACKED LEVER, STEAM, SST SPRING MATERIAL, 125PSIG SET . FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, NG6/CETOP 3, FROM P TO T, 315 BAR, 1/4" BSP. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, NH3, 1-1/4" X 1-1/2", SET@300 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, PILOTED, POPPET TYPE, IN LINE. OPTIONAL PILOT VALVE FOR VENTING OR PRESSURE SELECTION, AC OR DC SOLENOIDS, ONE SETTING PRESSURE, VENTING WITH DE-ENERGIZED SOLENOID. FREE 2 YEAR... | |
| PRESSURE RELIEF VALVE, PLATED BRASS, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, R900424150,S - BUSHING WITH HEXAGON AND PROTECTIVE CAP,G1/2, SCREW-IN (CARTRIDGE), 4568 PSI (315 BAR), BUNA-N (NBR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, RESIDUAL, 3 PORT, 1/2 INCH IN/OUT, 3/8 INCH EXHAUST PORT, 0.1-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, SAFETY RELIEF VALVE, POP OFF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, SERIES 95H, CAST IRON, 250 PSI, 15-30 SPRING PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, SERIES K5, 250 VCA 5A, 30 VCC 5A, 75 BAR, 400 BAR MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, SERIES RVD, COMPACT ANGLE PATTERN, PROCESS CONNECTION SIZE: 1/2 INCH, 2 PORTS, 5-150 PSI, BODY MATERIAL: PVC. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, SIZE 1, 2-20PSI, 400PSI MAX, 1-1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, SIZE 10 SAE 1-1/4 INCH, 1523PSI MAX, NITRILE SEAL, 1/4 INCH NPT PILOT PORT, HAND KNOB ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, SIZE 6, 330 LPM, 315 BAR, 10-100 SQ-MM/SEC VISCOSITY. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, TEMPERATURE/PRESSURE , 150 PSI, 3/4 INCH NPT, MALE/FEMALE, 3 INCH PROBE, BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 20, G THREAD TYPE, 1/4IN PORT SIZE, ALUMINUM HANDLE, ZINC DIE-CASTED BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 20, ZINC DIE-CASTED BODY, NPT THREAD TYPE, 1/4" PORT SIZE, PSI AS UNIT DISPLAYED ON LABEL. FREE 2 YEAR RADWELL... | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 20, ZINC DIE-CASTED BODY, RC THREAD TYPE, 1/4" PORT SIZE, ALUMINUM HANDLE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 20, ZINC DIE-CASTED BODY, RC THREAD TYPE, 1/8 IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 30, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/8" PORT SIZE, ALUMINUM HANDLE, FLOW DIRECTION: RIGHT TO LEFT, PSI AS UNIT... | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 30, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/8" PORT SIZE, FLAME RESISTANT PBT HANDLE, FLOW DIRECTION: RIGHT TO LEFT, PSI... | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 30, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/8" PORT SIZE, FLAME RESISTANT PBT HANDLE, PSI AS UNIT DISPLAYED ON LABEL. | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 30, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/8" PORT SIZE, PSI AS UNIT DISPLAYED ON LABEL. FREE 2 YEAR RADWELL... | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 30, SINGLE ACTION, 15-150 PSI, ALUMINUM DIE-CASTED BODY MATERIAL, NPT THREAD TYPE, FEMALE PORT, 1/4 INCH PORT SIZE, ALUMINUM HANDLE. | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, G THREAD TYPE, 3/4" PORT SIZE, ALUMINUM HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 1/2" PORT SIZE, ALUMINUM HANDLE, PSI AS UNIT DISPLAYED ON LABEL. FREE 2... | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 1/2" PORT SIZE, FLAME RESISTANT PBT HANDLE, PSI AS UNIT DISPLAYED ON LABEL. | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 1/2" PORT SIZE, FLAME RESISTANT PBT HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 1/4" PORT SIZE, ALUMINUM HANDLE, PSI AS UNIT DISPLAYED ON LABEL. FREE 2... | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/4" PORT SIZE, ALUMINUM HANDLE, PSI AS UNIT DISPLAYED ON LABEL. FREE 2... | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, RC THREAD TYPE, 1/2" PORT SIZE, FLAME RESISTANT PBT HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, RC THREAD TYPE, 1/2" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, RC THREAD TYPE, 3/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 50, ALUMINUM DIE-CASTED BODY, G THREAD TYPE, 1" PORT SIZE, FLAME RESISTANT PBT HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 50, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 1" PORT SIZE, PSI AS UNIT DISPLAYED ON LABEL. FREE 2 YEAR RADWELL... | |
| PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 50, ALUMINUM DIE-CASTED BODY, RC THREAD TYPE, 1" PORT SIZE, FLAME RESISTANT PBT HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, VHS SERIES, HAND VALVE, 3 PORT, LOCKABLE, NPT THREAD TYPE, 3/8" PORT SIZE, 15-150 PSI, BODY SIZE 30, ALUMINUM DIE-CASTED BODY, ALUMINUM HANDLE. FREE 2 YEAR RADWELL... | |
| PRESSURE RELIEF VALVE, WITHOUT BODY, 0460656. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE,1/2 INCH, 50PSIG, 24GPM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF, DIRECT OR PILOTED, POPPET TYPE, SINGLE, ACTING ON PORT B, DISCHARGE TO PORT T. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE SAFETY RELIEF VALVE, 1 1/4 INCH, 75 PSI, 4,285,000 BTU. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE VALVE, LIMITING, RELIEF, 1/4-INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL PRESSURE RELIEF VALVE, 24 VOLTS, 0.8 AMPS, 21/35 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL VALVE, PROPORTIONAL ELECTRO-HYDRAULIC PILOT RELIEF VALVES, 24.5MPA, 24V DC, 28W, STANDARD ORIFICE, . FREE 2 YEAR RADWELL WARRANTY | |
| REDUCED CAPACITY PRESSURE RELIEF VALVES, SINGLE, STANDARD, 3/4" FPT BOTTOM INLET, PRESSURE SETTING 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| REGO Valves PRV9432F-060 | |
| REGO Valves PRV9434T150 | |
| REGO Valves PRV9434T350 | |
| REGO Valves PRV9434T400 | |
| REGO Valves PRV9434T450 | |
| REGULATOR RELIEF 1/4INCH NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MODULAR TYPE REGULATOR, 3-30 PSI, OPTIONAL EMBEDDED PRESSURE GAUGE, AVAILABLE WITH BUILT-IN BACKFLOW MECHANISM, KNOB IS MADE OF OZONE RESISTANT RUBBER MATERIAL, IMPROVED RELIEF SENSITIVITY, 6 SIZES. FREE 2... | |
| REGULATOR, MODULAR TYPE, IMPROVED RELIEF SENSITIVITY, KNOB HNBR MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MODULAR, 1/4 R, AR MASS PRO, IMPROVED RELIEF SENSITIVITY, OZONE RESITANT RUBBER KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, WITH BACKFLOW FUNCTION, STANDARD, AIR, [INCLUDED] RELIEF EXHAUST MECHANISM, IMPROVED RELIEF SENSITIVITY, RC NPT OR G(PF) THREADS, KNOB IS MADE OF OZONE RESISTANT RUBBER MATERIAL (HNBR). FREE 2 YEAR... | |
| REGULATOR, WITH PRESSURE GAUGE, COMPACT, SINGLE UNIT TYPE, 0.05-0.7 MPA PRESSURE, 5-60 C OPERATING TEMPERATURE, ONE TOUCH COUPLING, RELIEF EXHAUST MECHANISM. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VAL METAL SEAT-10. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE 0.3-3K,1/4NPT. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE 1-1/4INCH 65PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE 1/2INCH 530C STD. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE 1/4IN 5000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE 3/4IN 75PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE BRASS 100PSI 200SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE CARTRIDGE, DIRECT ACTING, 2PORT, 50GPM. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE LOW PRESSURE REGULATOR 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE MODULE FOR THE 4A-200 REDUCED PRESSURE ZONE SERIES 2", KIT INCLUDES: RELIEF VALVE ASSEMBLY, RV SEAT, RELIEF VALVE SEAT O-RING, RV DIAPHRAGM, SENSING PASSAGE O-RING, RV BODY O-RING,... | |
| RELIEF VALVE POPPET FOR PUMP. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE POPPOFF BRASS VITON 1/2IN 100PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE SAFETY 3/4IN 30PSI ASME. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 041149035635000-VSBN -08A-35. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 1/2" NPT, SETTINGS TO 400 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 1/2" NPT, SETTINGS TO 450 PSIG PTFE SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 1/2IN NPT, 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 1/2IN, 30PSI. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 1/4 INCH PIPE SIZE, PVC BODY, VITON SEAL, THREADED, 2 PORTS, 5-150 PSI, COMPACT ANGLE PATTERN. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 100 IN WATER. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 100PSI, 3/4" X 3/4", 100 PSI . FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 125 PSI, 1/2 INCH INLET X 3/4 OUTLET, 301 SCFM, 23.0 LB/MIN, DUCTILE IRON. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 125PSI, 3/4INCH INLET. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 175PSIG, CAPACITY 28GPM. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 2" FEMALE NPT INLET, 2" MALE NPT OUTLET, SET AT 15" HG VACUUM, 426 SCFM CAPACITY, CAST IRON BODY, NON-CODE VACUUM AIR (SCFM) RELIEF VALVE. FREE 2 YEAR... | |
| RELIEF VALVE, 2", 150 GPM, 65 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 200 GPM, 5000 PSI, 10 MS RESPONSE, 1-5/8 INCH HEX. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 3/4 IN X 3/4 IN, #790-50,. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 3/4" MALE NPT INLET X 3/4" FEMALE NPT OUTLET, SET AT 25 PSI, 485,000 BTU CAPACITY, 250 DEGREES F MAXIMUM TEMPERATURE SERVICE, ASME SECTION IV BRASS HOT WATER... | |
| RELIEF VALVE, 3/4", 140 PSI, 72 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 3/4IN PIPE, 36PSI. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 4000-6000PSI, 11156446. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 426 CAP, 2 INCH, MAX VACUUM 12" , 2" (50.8 MM) INLET, BRONZE DISC AND NOZZLE, VACUUM, SST TYPE 302 OR TYPE 17-7. FREE 2 YEAR RADWELL WARRANTY... | |
| RELIEF VALVE, 5600 SERIES, ANGLE TYPE, 250 PSI, 1/2 INCH FPT INLET, 3/4 INCH FPT OUTLET, DUCTILE IRON, PROTECTIVE LACQUER FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 9400 SERIES, GAS / CRYOGENIC SYSTEMS, 1/4 INCH MALE NPT INLET, BRASS, FLUOROSILICONE SEAT, 60 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, ADJUSTABLE, 20 GPM, TAMPER RESISANT, 50-1500 PSI, BUNA-N. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, CARTRIDGE, 2PORT PILOT, 5000 PSI, OPERATED, 25 GPM, EPDM SEALS, 30 - 35 LBF FT VALVE TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, CAST IRON, ANGLE TYPE 3/4" FPT INLET, 1" FPT OUTLET, 275 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, CVGC-3, 10 DESIGN, SLIP IN CARTRIDGE, 580031. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, DIRECT ACTING, 100 GPM CAPACITY, CAVITY T-16A, SERIES 3, 2 MS RESPONSE TIME, SEAL BUNA. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, DIRECT ACTING, 2 PORT, 50 GPM, CAVITY T-3A, 500 PSI MAX PRESSURE, 10 DROPS/MIN, 2 MS RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, DIRECT-ACTING, 2 PORT, 5000PSI, 25GPM CAPACITY, 10 DROPS/MIN, 2MS RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, DIRECT-ACTING, T-10A CAVITY, STANDARD SCREW ADJUSTMENT, 100 - 400 PSI (7 - 28 BAR), BUNA N. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, INLET SIZE 1 INCH, OUTLET TYPE: FEMALE THREAD, 200 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, KIT. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, MALE X FEMALE NPT, ORIFICE D, 1/2 INCH INLET, METAL TO METAL, THREADED CAP, NON CODE AIR / GAS, SST SPRING MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, MODEL 215V, 2" INLET, SET AT 14" HG VACUUM, 229 SCFM CAPACITY, CAST IRON BODY. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, MODEL 330S, 1/4 INCH MNPT, GAS ASME SECTION VIII, 6500 PSIG, 186 SCFM CAPACITY, URETHANE SOFT SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, PILOT-OPERATED, BALANCED PISTON, 25 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, POPPET, DIRECT ACTING, DIFFERENTIAL AREA 76 L/MIN (20 USGPM) 250 BAR (3600 PSI). FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, PROCESS CONNECTION SIZE 1", PVC BODY MATERIAL, VITON SEAL MATERIAL, THREADED CONNECTION TYPE, 5-100 SET PRESSURE RANGE, 150 MAX PSI, MAX INLET PRESSURE 10.3. FREE 2 YEAR RADWELL... | |
| RELIEF VALVE, PUSH BUTTON/GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, RH4-SERIES, A-LOK, 1/2 INCH, 0.14 INCH / 3.6 MM ORIFICE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, RV SERIES, 10-55 PSIG PRESSURE RANGE, 30 PSIG PRESSURE RELIEF SETTING, KNURLED KNOB, ALUMINUM BODY MATERIAL, 1/4 INCH NPT PORT SIZE, BUNA SEAL MATERIAL. FREE 2 YEAR RADWELL... | |
| RELIEF VALVE, SERIES 2, 3 GPM CAPACITY, 5000 PSI MAX PRESSURE, 1-1/8 INCH HEX SIZE, 80 - 90 LBF FT INSTALLATION TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, SERIES 3, 60 GPM CAPACITY, 4000 PSI MAX PRESSURE, 1-1/4 INCH HEX SIZE, 150 - 160 LBF FT INSTALLATION TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, SINGLE, ISO/DIS 4401-AB-03-D03, B CYLINDER PORT, T TANK FORT, 4-315 BAR, SCREW W/ LOCKNUT, DGMC-3-BT-GW-41. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, STRAIGHT THRU, 1/2 INCH MPT X 3/4 FPT, 450 PSI, 37.2 LBS AIR/MIN,. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, T-BAR HANDLE, 250 PSIG MAX, 17.2 BAR MAX, 1/2" NPT PORTS, WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, VACUUM AIR PRESSURE, 2 1/2" MALE NPT INLET X 2 1/2" FEMALE OUTLET, SET AT 12"HG, 649 SCFM CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VAVLE, 171S MODEL, CAST SS, 1/2 IN INLET X 3/4IN OUTLET, CATALOG STANDARD, NON-CODE LIQUID, SPRING 316SS, SET PRESSURE 200 PSIG, CAP 13 GPM. FREE 2 YEAR RADWELL WARRANTY... | |
| RELIEF VAVLE, T HANDLE, ADJUSTABLE 0-250PSI, LEAD FREE BRASS, 1/2 INCH CONNECTION, MALE THREADED NPT, 1/2 INCH FEMALE THREADED NPT CONNECTION, F5300A. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF, 3 AMP, 125VAC, 0.15 AMP, 110VDC, VALVE, RANGE 3, 40PSI. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF/BACKPRESSURE/ BY-PASS VALVES (2 PORT), S-RV SERIES, SIZE 1 IN., SEAL PTFE, CONNECTION THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF/BACKPRESSURE/ BY-PASS VALVES (2 PORT), S-RV SERIES, SIZE 1/2 IN., SEAL PTFE, CONNECTION THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF/BACKPRESSURE/ BY-PASS VALVES (2 PORT), S-RV SERIES, SIZE 1/4 IN., SEAL PTFE, CONNECTION THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF/BACKPRESSURE/ BY-PASS VALVES (2 PORT), S-RV SERIES, SIZE 3/4 IN., SEAL PTFE, CONNECTION THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF/BYPASS/BACKPR ESSURE, D2 SERIES, SIZE 1/2 IN., SEAL EPDM, CONNECTION NPT THREADED, BODY MATERIAL POLYPRO. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF/BYPASS/BACKPR ESSURE, D2 SERIES, SIZE 3/4 IN., SEAL FKM, CONNECTION NPT THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF/BYPASS/BACKPR ESSURE/ANTI-SIPHON VALVE, D2 SERIES, SIZE 1/4 IN., SEAL PTFE, CONNECTION NPT THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT RELIEF VALVE 1INCH SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT TOTAL RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, COMPLETE RELIEF VALVE, 2-1/2-3INCH, LEADFREE. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, RELIEF VALVE,1/4IN-1/2IN,LE AD FREE,. FREE 2 YEAR RADWELL WARRANTY | |
| RESIDUAL PRESSURE RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING VALVE, RELIEF, 115VAC, NTPF, W/BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| RL4A-SERIES ADJUSTABLE RELIEF VALVE, 316 SS BODY, 1/4 MNPT INLET X 1/4" FNPT OUTLET, 0-25 PSIG CRACK PRESSURE, FLUOROCARBON RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| ROSS CONTROLS Pneumatics 1958A3010 | |
| SAFETY RELIEF VALVE, 1-1/2NPT, 125PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, 1/4 INCH NPT CONNECTION, 1000, PSIG,BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, 1/4 INCH NPT, 50PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, 100 PSI SET, 3/4 INCH FNPT INLET / 1 INCH MNPT OUTLET, 15 - 1200 PSI, STAINLESS STEEL, CLOSED CAP. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, 17 SERIES, 150 PSIG, 3/4 INCH PORT, MNPT X FNPT, BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, A-4400 SERIES,1/4 INCH, 25 PSI, NOT ASME CODED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, ASME CODE 112CSS MODEL, BRASS, STAINLESS STEEL BALL, 1/4" NPT, 15 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, ASME CODE 112CSS MODEL, BRASS, STAINLESS STEEL BALL, 1/4" NPT, 185 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, ASME CODE 112CSS MODEL, BRASS, STAINLESS STEEL BALL, 3/8" NPT, 100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, BODY INLET MATERIAL: 316SS, BONNET MATERIAL: 316SS, TRIM MATERIAL: 316SS, SPRING: 316SS, INLET SIZE: 1/2 INCH MNPT, OUTLET SIZE: 1 INCH FNPT, C ORIFICE (API 0.068 SQ... | |
| SAFETY RELIEF VALVE, LEVER HDL, BRZ BODY, SS TRIM, 500PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, MODEL 6182, TOP OUTLET, 125 PSI, STEAM BOILER SERVICE, 1 INCH MNPT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, SERIES 900, MALE X FEMALE NPT, 3/4INCH INLET SIZE, VITON SEAT/SEAL MATERIAL, THREAD CAP WITH GAG, 20.0 SET PRESSURE, 3/4PSI SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, SERIES: 10-300 SERIES, 3/4 IN NOMINAL, MNPT X FNPT CONNECTION, 40 PSIG, HOT WATER, LIQUID AND WATER MEDIA, LIFT LEVER ACTUATOR, BRASS TRIM, EPDM/SILICONE SOFTGOODS, BRONZE BODY,... | |
| SAFETY VALVE, MODEL 118CSS, BRASS BODY, SS BALL, HARD SEAT, 1IN NPT, 150PSI PRESSURE RELIEF SETTING, ASME CODED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.121 IN2 ORIFICE, 1/2 IN INLET, 3/4 IN OUTLET, EPR SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING, 100 PSIG PRESSURE. | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.121 IN2 ORIFICE, 1/2 IN INLET, 3/4 IN OUTLET, METAL SEAL, PLAIN LEVER, AIR/GAS ASME SEC VIII/XIII, SS SPRING, 120 PSIG PRESSURE. | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.121 IN2 ORIFICE, 1/2 IN INLET, 3/4 IN OUTLET, METAL SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING, 40 PSIG PRESSURE. | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.216 IN2 ORIFICE, 3/4 IN INLET, 1 IN OUTLET, METAL SEAL, PLAIN LEVER, AIR/GAS ASME SEC VIII/XIII, SS SPRING, 150 PSIG PRESSURE. | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.216 IN2 ORIFICE, 3/4 IN INLET, 1 IN OUTLET, METAL SEAL, PLAIN LEVER, AIR/GAS ASME SEC VIII/XIII, SS SPRING, 50 PSIG PRESSURE. | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.554 IN2 ORIFICE, 1-1/4 IN INLET, 1-1/2 IN OUTLET, METAL SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING, 100 PSIG PRESSURE. | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6021, SIDE OUTLET, TEFLON DISC INSERT, 0.121 IN2 ORIFICE, 1/2 IN INLET, 3/4 IN OUTLET, TEFLON SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING,... | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6021, SIDE OUTLET, TEFLON DISC INSERT, 0.336 IN2 ORIFICE, 1 IN INLET, 1-1/4 IN OUTLET, TEFLON SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING,... | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6021, SIDE OUTLET, TEFLON DISC INSERT, 0.554 IN2 ORIFICE, 1-1/4 IN INLET, 1-1/2 IN OUTLET, TEFLON SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING,... | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6021, SIDE OUTLET, TEFLON DISC INSERT, 1.414 IN2 ORIFICE, 2 IN INLET, 2-1/2 IN OUTLET, TEFLON SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING,... | |
| SCHRADER BELLOWS Pneumatics 14R110FC | |
| SENTINEL RELIEF VALVE, 1/2", NON-CODE STEAM, 302 SST, 85 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SEQUENCE VALVE\NUNLOADING, LOW PRESSURE RELIEF, COUNTERBALANCE VALVE\NMAX. OPERATING PRESSURE 21MPA (3,050 PSI)\NMAX. FLOW RATE UP TO 250L/MIN (66 GPM). FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 14R, ZINC MINIATURE, FRL SYSTEM, AIR PRESSURE REGULATOR WITHOUT GAUGE, YELLOW KNOB, 30 PSIG PRESSURE, RELIEVING RELIEF, 1/4" NPT PIPE X 1/8" NPT GAUGE PORT. FREE 2 YEAR RADWELL... | |
| SMC Valves VHS30-N03A-Z | |
| SMC Valves VHS30-N03B-Z | |
| SMC Valves VHS40-N04-Z | |
| SMC Valves VHS40-N04A-Z | |
| SMC Valves VHS40-N04B-Z | |
| SOFT START/PRESSURE RELIEF VALVE (DUMP VALVE), 3-PORT, 2-POSITION, SINGLE SOLENOID SPRING RETURN, NORMALLY CLOSED, 3/8 INCH NPT INLET/OUTLET/EXHAUST PORT SIZE, 120 VAC, W/ BUILT IN GAUGE, LED INDICATOR, FOR SERIES... | |
| SOLENOID COIL CONNECTOR WITH MOLDED WIRE LEAD TYPE, WITHOUT INDICATING LIGHT, 120 VAC/240 VAC/12-24 VDC, LEAD TYPE: MOLDED WIRE, NEMA 4 STANDARD, FOR USE WITH 1/8 INCH 22MM CONNECTOR VALVES,... | |
| SOLENOID CONTROLLED RELIEF VALVE W/ SUB-PLATE MOUNT, MAX FLOW = 52.8 GPM (200 LPM), MAX PRESSURE = 3630 PSI (25 MPA), VENT TYPE = CONNECTED TO PORT # B, 24... | |
| SOLENOID OPERATED PNEUMATIC VALVE, DIRECT ACTING, 400 SERIES, 135 PSI = MAX WORKING PRESSURE, 1/4 INCH PORT SIZE, 5 PORT, 4 WAY, 2 POSITION, SPRING RETURN, SINGLE SOLENOID, 110 VAC... | |
| SOLENOID OPERATED PNEUMATIC VALVE, DIRECT ACTING, 400 SERIES, 135 PSI = MAX WORKING PRESSURE, 1/4 INCH PORT SIZE, 5 PORT, 4 WAY, 3 POSITION, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE... | |
| SOLENOID RELIEF CONTROL VALVE, DGMA 3 T1 20 S. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT ACTING, STRAIN RELIEF-LIGHTES STANDARD TYPE, LUBRICATION NOT REQUIRED, CLASS F INSULATION, 3/8 INCH EXHAUST PORT, 4 CYCLER PER SECOND, 2 POSITION, 4 WAY, 5 PORT, 110 VAC... | |
| SPRING FOR RELIEF VALVE. 325PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| STEAM RELIEF VALVE, 3/4-INCH, 625PPH POLCHRM. FREE 2 YEAR RADWELL WARRANTY | |
| STI,SB75-0A125,SB750 A125,RELIEF VALVE,AIR PRESSURE,3/4IN MNPT,125PSI,504SCFM, BRASS,. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS CT-06-B-10, PRESSURE RELIEF VALVE, IN-LINE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DANFOSS 572256, VALVE, HYDRAULIC BALANCED PISTON RELIEF VALVE, 500-2000 PSI, 35-140 BAR, 60GPM, FEMALE CONNECTION, MAX OP TEMP: 155F, MAX OP PRESS: 3000 PSI, SUBPLATE MOUNTING. FREE... | |
| SUBSTITUTE FOR VICKERS DANFOSS CG-06-C-50, VALVE, HYDRAULIC BALANCED PISTON RELIEF VALVE, 500-2000 PSI, 35-140 BAR, 60GPM, FEMALE CONNECTION, MAX OP TEMP: 155F, MAX OP PRESS: 3000 PSI, SUBPLATE MOUNTING. FREE... | |
| SUN HYDRAULICS Hydraulics CBGA-LHN | |
| SUN HYDRAULICS Hydraulics RDDA-LAN | |
| SUN HYDRAULICS Hydraulics RDFALAN | |
| SUN HYDRAULICS Hydraulics RPEC-FAN | |
| SUN HYDRAULICS Hydraulics RPEC-LCN | |
| SUN HYDRAULICS Hydraulics RPGC-JAN | |
| SUN HYDRAULICS Hydraulics RPGC-LAN | |
| TAYLOR VALVE TECHNOLOGY , 211SD05008005, PRESSUE RELIEF VALVE, 1/2IN NPT, 20-24RANGE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE AND PRESSURE RELIEF VALVE, 3/4 INCH MALE THREADED INLET CONNECTION, 3/4 INCF FEMALE THREADED CONNECTION,150 PSI, 4 INCH PROBE, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE AND PRESSURE RELIEF VALVE, FOR WATER HEATERS, NCLX-5, BRONZE, 3/4 INCH, 125PSI, 210°F, 105000 BTU/HR, ASME, 500000 BTU/HR, MAX HEATER INPUT, LONG PROBE, UPC #697285159143 . FREE 2 YEAR... | |
| TEMPERATURE AND PRESSURE RELIEF VALVE, FOR WATER HEATERS, NCLX-5L, 3/4 INCH, CAST BRONZE BODY, 150 PSI, TEMPERATURE RELIEF: 210F (98.9C) STANDARD, 500000 BTU/HR MAX HEATER INPUT, 105000 BTU/HR, ASME, UPC:... | |
| TEMPERATURE PRESSURE RELIEF VALVE, 210 TEMPERATURE , BRONZE, 3/4IN INLET CONNECTION, 75-150PSI, 3IN PROBE, TEST LEVER, MODEL NUMBER 100XL-150 3/4. FREE 2 YEAR RADWELL WARRANTY | |
| URINAL RELIEF VALVE FOR FLUSH VALVES AND FLUSHOMETERS. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM RELIEF VALVE, 14-600 SERIES, 2 INCH, FEMALE/MALE THREADED, BRONZE MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM RELIEF VALVE, 15 PSI, 3/4IN, LEAD FREE. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM RELIEF VALVE, 3/4IN MALE NPT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE AIR RELIEF 1/4 105PSI BRAS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONTINUOUS RELIEF KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE INLINE RELIEF 700-4300PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PRESSURE RELIEF, 1/4IN PORT, 70-150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PRESSURE RELIEF, 150PSI, 3/4IN PIPE, 100,000BTU/HR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE RELIEF, 3/4 NPTI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, CRYOGENIC RELIEF, 1/2 INCH NPT, BRASS, 150 PSIG, 10.3 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HIGH PRESSURE RELIEF, 6000 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HYDRAULIC BALANCED PISTON RELIEF VALVE, 500-2000 PSI, 35-140 BAR, 60GPM, FEMALE CONNECTION, MAX OP TEMP: 155F, MAX OP PRESS: 3000 PSI, SUBPLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HYDRAULIC, RELIEF, DIFFERENTIAL, DOUBLE 1500-3000 PSI, 1/2 INCH FEMALE PORTS, 30 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PILOT-OPERATED, MAX PRESSUE: 5000 PSI, BALANCED PISTON RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PRESSURE RELIEF, 1/2 INCH NPT, STAMPED BRACKET, T-BRACKET, 400 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PRESSURE RELIEF, WITH ONE TOUCH FITTING ON BOTH SIDES, 8 MM OUTSIDE DIAMETER, STRAIGHT, PUSH LOCK TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PRESSURE RELIEF, WITH ONE TOUCH FITTING, RESIDUAL, KE SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE-HP RELIEF CHECK . FREE 2 YEAR RADWELL WARRANTY | |
| VIDEOJET Valves 206010 | |
| WATER PRESSURE RELIEF VALVE,1 IN IRON BOILER PRESSURE RELIEF VALVE, 50 PSI, EXPANDED OUTLETS. FREE 2 YEAR RADWELL WARRANTY | |
| WATTS WATER TECHNOLOGIES Valves 0121627 |