STMicroelectronics, Inc. Bipolar Transistors TIP29A

Description
TIP29A,Transistor,BJ T NPN 60V 1A,TO220-3
Request a Quote Datasheet
Description
TIP29A,Transistor,BJ T NPN 60V 1A,TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7958808P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7958808P
Bipolar Transistors 7958808P
TIP29A,Transistor,BJ T NPN 60V 1A,TO220-3

TIP29A,Transistor,BJT NPN 60V 1A,TO220-3

Supplier's Site
Bipolar Transistors - 7958808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7958808
Bipolar Transistors 7958808
TIP29A,Transistor,BJ T NPN 60V 1A,TO220-3

TIP29A,Transistor,BJT NPN 60V 1A,TO220-3

Supplier's Site
Bipolar Transistors - 1687288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1687288
Bipolar Transistors 1687288
TIP29A,Transistor,BJ T NPN 60V 1A,TO220-3

TIP29A,Transistor,BJT NPN 60V 1A,TO220-3

Supplier's Site
Single Bipolar Transistors - 497-2580-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2580-5-ND
Single Bipolar Transistors 497-2580-5-ND
Bipolar (BJT) Transistor NPN 60V 1A 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN 60V 1A 2W Through Hole TO-220

Buy Now Datasheet
Power Transistor, Npn, 60V; Transistor Polarity Stmicroelectronics - 89K1081 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Npn, 60V; Transistor Polarity Stmicroelectronics
89K1081
Power Transistor, Npn, 60V; Transistor Polarity Stmicroelectronics 89K1081
POWER TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

POWER TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP29A
Bipolar Transistors - BJT TIP29A
Bipolar Transistors - BJT NPN Gen Pur Power

Bipolar Transistors - BJT NPN Gen Pur Power

Buy Now Datasheet
TRANSISTOR NPN 60V 1A, TO-220 - 70013792 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR NPN 60V 1A, TO-220
70013792
TRANSISTOR NPN 60V 1A, TO-220 70013792
TRANSISTOR NPN 60V 1A, TO-220

TRANSISTOR NPN 60V 1A, TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP29A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP29A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP29A
TRANS NPN 60V 1A TO220

TRANS NPN 60V 1A TO220

Supplier's Site
Transistor - 16478297 - Radwell International
Willingboro, NJ, United States
Transistor
16478297
Transistor 16478297
POWER BIPOLAR TRANSISTOR, 1A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 1A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 7958808P 7958808 497-2580-5-ND 89K1081 TIP29A 70013792 TIP29A 16478297
Product Name Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Power Transistor, Npn, 60V; Transistor Polarity Stmicroelectronics Bipolar Transistors - BJT TRANSISTOR NPN 60V 1A, TO-220 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
Polarity NPN NPN NPN NPN NPN
Package Type TO-220; TO-220 TO-220; To-220 TO-220; TO-220-3 TO-3 TO-220
Number of units in IC 1
Transistor Type Power Transistor, Npn, 60V; Transistor Polarity Stmicroelectronics
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data