Radwell International Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| #7 AIR VENT, 1/8"FEMALE 75#. FREE 2 YEAR RADWELL WARRANTY | |
| (181116) 4 1/2" FILTERFAN 48VDC100 M3/H (59 CFM) RAL7035 - IP54. FREE 2 YEAR RADWELL WARRANTY | |
| (181119) 6" FILTERFAN 12VDC 67 M3/H (39.5 CFM) RAL7035 - IP54. FREE 2 YEAR RADWELL WARRANTY | |
| (181123) 8" FILTERFAN, 115VAC, 108 M3/H (63.7 CFM) RAL7035 - IP54. FREE 2 YEAR RADWELL WARRANTY | |
| (185779) 4 1/2" SLIM FF2 30VAC35 M3/H (21 CFM) RAL7035 - IP54. FREE 2 YEAR RADWELL WARRANTY | |
| 10 INCH, FILTERFAN, 115VAC, 190M3/H, (112 CFM), RAL7035, - IP54,9.84 X 9.84 X 4.66. FREE 2 YEAR RADWELL WARRANTY | |
| 110 CFM FAN, 0.7 SONES, WHITE GRILLE, FITS 2" X 8" CEILING CONSTRUCTION, 6" DUCTING, ENERGY STAR CERTIFIED, FOR ROOMS UP TO 100 SQ. FT. FREE 2 YEAR RADWELL WARRANTY... | |
| 181152; FAN TOP MOUNT EXHAUST. FREE 2 YEAR RADWELL WARRANTY | |
| 19 IN RACKMOUNT FAN TRAY, 3 FANS, 24VDC 105MM FAN DEPTH. FREE 2 YEAR RADWELL WARRANTY | |
| 19" FAN TRAY WITH 9 FANS, 857 CFM, 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| 19" FAN TRAY, RACKMOUNT, 3 FANS, 24VDC, 0.74 AMP, PRE-FUSE T6A, 51 DB NOISE LEVEL. FREE 2 YEAR RADWELL WARRANTY | |
| 250MM FAN, MULTI-WING, 9.84-6-2R-PP-35-A. FREE 2 YEAR RADWELL WARRANTY | |
| 40MM 2-WIRE AXIAL COOLING FAN. FREE 2 YEAR RADWELL WARRANTY | |
| 4TH GENERATION - NEMA TYPE 12 FILTERFAN - REVERSE FLOW, PF 22000 A 115V T12 REV FF BK. FREE 2 YEAR RADWELL WARRANTY | |
| 4TH GENERATION - NEMA TYPE 12 FILTERFAN, PF 42500 230V TYPE 12 FF BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| 8" FILTERFAN 230VAC 108 M3/H (64 CFM) RAL7035 - IP54,8.03 X 8.03 X 4.78. FREE 2 YEAR RADWELL WARRANTY | |
| 80CFM 0.3SONES ENERGY STAR FAN. FREE 2 YEAR RADWELL WARRANTY | |
| AC FAN, HIGH AIR FLOW, 120 VAC, 0.42 AMP, 50/60 HZ, 50/56 WATT, 222 MM X 60 MM. FREE 2 YEAR RADWELL WARRANTY | |
| AC FAN, SAN ACE 80, 200V, 50/60HZ, 0.06/0.05 A, 22.3/26.9 CFM, ALUMINUM FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| AC PROPELLOR FAN, SINGLE PHASE, 100 V, 50/60 HZ, .12/.11 AMP, 9.5/8 WATT, 2600/3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| AC THIN PROPELLER FAN, 0.2 AMP, 100 VAC 50/60HZ, 2,POLE, SINGLE PHASE, 11 - 12 WATT, 140MM X140MM X 28MM. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VENT, AUTOMATIC, 1/8 INCH, WITH SHUTOFF, REMOVABLE FLOAT/VALVE ASSEMBLY, THERMOPLASTIC BODY/COVER/FLOAT, OIL RESISTANT SEAL, NBR SEAT DISC AND O-RING. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VENT, AUTOMATIC, 150 PSI, 2 1/4 INCH WIDTH, 3/4 INCH NPT, MALE, BRASS BODY, W/ NON FERROUS INTERNALS. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMATIC AIR VENT, W/ SERVICE CHECK VALVE, BRASS BODY, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| AXIAL AC FAN, 100-125VAC, 50/60HZ, 26/25W, .35/.40A, SIZE: 172X151X55MM. FREE 2 YEAR RADWELL WARRANTY | |
| AXIAL FAN 115VAC 2-3/8INCH H 2-3/8INCH W. FREE 2 YEAR RADWELL WARRANTY | |
| AXIAL FAN, 100-125V, 50-60HZ, 0.22A, 19W, 120X120X38MM SLEEVE BEARING, 72/85 CFM. FREE 2 YEAR RADWELL WARRANTY | |
| AXIAL FAN, 12 VDC, 0.38 A, 3 WIRE LEADS, 4.56 W, -4 TO 140 F OPERATING TEMP, PLASTIC, SQUARE. FREE 2 YEAR RADWELL WARRANTY | |
| AXIAL FAN, 24VDC, BALL, LOCKED ROTOR SENSOR, .55A, 3 WIRE, 92X38MM. FREE 2 YEAR RADWELL WARRANTY | |
| AXIAL FAN, 40MM, 12VDC, 280MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:40MM; EXTERNAL DEPTH:20MM; NOISE RATING:44DBA; FLOW RATE - IMPERIAL:12.4CU.FT/M IN; FLOW RATE - METRIC:0.35M /MIN; BEARING TYPE:BALL; IP RATING:-... | |
| AXIAL FAN, 40MM, 24VDC, 14.8CFM, 42DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:40MM, EXTERNAL DEPTH:28MM, NOISE RATING:42DBA, FLOW RATE - IMPERIAL:14.8CU.FT/M IN, FLOW RATE - METRIC:0.42M3/MIN, BEARING TYPE:BALL, POWER ROHS... | |
| AXIAL FAN, 60MM, 24VDC, 27.6CFM, 39DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:60MM, EXTERNAL DEPTH:25MM, NOISE RATING:39DBA, FLOW RATE - IMPERIAL:27.6CU.FT/M IN, FLOW RATE - METRIC:0.78M3/MIN, BEARING TYPE:BALL, POWER ROHS... | |
| AXIAL FAN, AC, 220-240 VAC, 50/60 HZ, 0.14/0.12 AMP, IMPEDANCE PROTECTED, HIGH AIR FLOW, 47 DBA NOISE, 2750 RPM SPEED, 24 WATTS, ALUMINUM MATERIAL, BALL BEARING. FREE 2 YEAR RADWELL... | |
| AXIAL FAN, COOLING FAN, 400V, 0.50/0.29A 0.25/0.18KW. FREE 2 YEAR RADWELL WARRANTY | |
| AXIAL FAN, DC TYPE, 48 VDC, MUFFIN SERIES, MD48B2. FREE 2 YEAR RADWELL WARRANTY | |
| AXIAL FAN, DC, 0.19A, 92MM, 62.1CFM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| AXIAL FAN, STANDARD, SQUARE, 3-1/8 INCH HEIGHT, 3-1/8 INCH WIDTH, 1-1/2 INCH DEPTH, 24 VDC, LEAD WIRES, 0.4 AMPS, 55.2 SOUND LEVEL, IP20, 5700 RPM, BRUSHLESS DC. FREE 2 YEAR... | |
| AXIAL FLOW FAN, 3250 RPM, 115 VAC, 0.18 AMP, 14 WATT, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BACKPLANE COOLING UNIT, SINGLE FAN, SINGLE PHASE, 230 VAC, 50/60 HZ, 20/18 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| BALDOR RELIANCE HVAC 09FN3001D01SP | |
| BALDOR RELIANCE HVAC 34FN3002A01SP | |
| BALDOR RELIANCE HVAC 36FN3000C01SP | |
| BARRY BLOWER HVAC ZJ1 | |
| BATHROOM FAN, CEILING MOUNTING, DIRECT DRIVE, 7 X 11 1/2 X 13 7/8 INCH HOUSING, FOR 6 INCH DUCT (DIAMETER), STEEL HOUSING, POLYSTYRENE GRILL, HORIZONTAL DISCHARGE, 2.2 AMP, 60 HZ. | |
| BATHROOM VENTILATION FAN, SINGLE-SPEED FAN 80CFM, 4IN DUCTG SIZE, 11-1/4IN GRILLE LENGTH, 12IN GRILLE WIDTH, 9-1/4 X 10 X 5-3/4IN HOUSING DIMENSION, 0.3AMP, 0.8SONES, 26.9W. FREE 2 YEAR RADWELL WARRANTY... | |
| BELT DRIVE BLOWER, FORWARD CURVED WHEEL, 12.75 INCH WHEEL DIAMETER, 9 INCH WHEEL WIDTH, RECTANGULAR OUTLET, STEEL HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| BLOWER ASSEMBLY KIT, FOR ULTRA GAS BOILERS, SIZE 310, BLOWER, GASKET, HARDWARE, 300 WATT, 115/120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| BLOWER MOTOR ASSEMBLY, INDUCER ASSEMBLY, FOR ULTRA GAS BOILER (ULTRA 80/105). FREE 2 YEAR RADWELL WARRANTY | |
| BLOWER WHEEL, ACCESSORY, 7.1 IN X 7.05 IN X 2.05IN, NOT ELIGIBLE TO SHIP N2G. FREE 2 YEAR RADWELL WARRANTY | |
| BOX FAN, 80/72W, 50/60HZ, AC 120V. FREE 2 YEAR RADWELL WARRANTY | |
| BREATHER VENT, 3/8 IN BSPT, FLOW CV 1.12, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BREATHER VENT, NPT 1/4" (50), BREATHER VEND SILENCER, EXHAUST, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BROAN MFG HVAC 688 | |
| BROAN NUTONE HVAC 509 | |
| BRUSHLESS DC FAN, SERIES MAGLEV PE, BALL BEARING FAN, 12VDC RATING, 2.3W POWER RATING, 27.5CFM FAN FLOW RATING, 60X60MM FAN DIMENSIONS, 2WIRE LEAD CONNECTION, AUTO-RESTART. FREE 2 YEAR RADWELL WARRANTY... | |
| CAB, ACCESS, REM EQUIP, FAN KIT. FREE 2 YEAR RADWELL WARRANTY | |
| CABINET COOLER, NEMA 4X, 2000 BTU/HR, 1/4 INCH NPT, DUST-TIGHT, OIL-TIGHT, SPLASH RESISTANT, INDOOR/OUTDOOR USE. FREE 2 YEAR RADWELL WARRANTY | |
| CABINET COOLING FAN, 220V, 0.14A, 120X38MM. FREE 2 YEAR RADWELL WARRANTY | |
| CARRIER HVAC 30GX660017 | |
| CARRIER HVAC AS31XH280 | |
| CASE FAN, SILENT, OPTIMIZED BLADES, 40 MM, 50000 HOUR, 12 VDC, 4.5 CFM, .0059 IN H20 (14.7 PA) STATIC PRESSURE, .1 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CEILING DIFFUSER 6IN. FREE 2 YEAR RADWELL WARRANTY | |
| CEILING FAN, COMMERCIAL, 120V, 36IN, 395RPM, 12500CFM. FREE 2 YEAR RADWELL WARRANTY | |
| CEILING FAN, SPEED CONTROL, 120VAC, 8AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CENTRIFUGAL FAN, 230 VAC, 2740 RPM, 50 HZ, 590 W, IP10, 125797. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT TEST HVAC CFA11512038HB | |
| CIRRUS 25/2, 40W, 24V HEATER, 24VAC/DC FAN, 600MM LEAD WITH DIN CLIP & OUTLET FINGER GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| CISCO, CNUQABGAAA, FAN TRAY, 4FANS. FREE 2 YEAR RADWELL WARRANTY | |
| COMAIR ROTRON HVAC CL2T2 | |
| COMAIR ROTRON HVAC JQ24B4 | |
| COMAIR ROTRON HVAC MX3B1 | |
| COMPACT AXIAL FAN GUARD, 4 11/16 IN RADIATOR CONNECTION, 5/16 IN DIP . FREE 2 YEAR RADWELL WARRANTY | |
| CONDENSER FAN SPEED CONTROL, 190 - 250 PSI, 208/480VAC, 60HZ, 1PHASE, 60 INCH CAPILLARY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL FAN TIMER BOARD, FAN TIMER CONTROL (85/135 VAC). FREE 2 YEAR RADWELL WARRANTY | |
| COOLING FAN ASSEMBLY, 12VDC, 11INCH OD, 2.05INCH WIDTH, 808CFM, CLOCKWISE ROTATION. FREE 2 YEAR RADWELL WARRANTY | |
| COOLING FAN KIT, 172MM, WIRE FAN GUARD, 120V, W/THERMOSTAT. FREE 2 YEAR RADWELL WARRANTY | |
| COOLING FAN MOTOR, 240 VAC, 50/60 HZ, BETA ISV 40, PANEL MOUNT, SCREW DOWN TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| COOLING FAN, 0.12AMP, 115VAC, 50/60HZ, TA300, 2WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| COOLING FAN, 0.24AMP, 230VAC 50/60HZ, 42W, 2700RPM. FREE 2 YEAR RADWELL WARRANTY | |
| COOLING FAN, 100VAC, 50/60 HZ, 35/33W. FREE 2 YEAR RADWELL WARRANTY | |
| COOLING FAN, 200-240 VAC, 23-44/25-44 WATT, 172 X 150 X 38 MM, HIGH TEMPERATURE RESISTANT, FULL METAL. FREE 2 YEAR RADWELL WARRANTY | |
| COOLING FAN, 24V, 6.0W, 2WIRES, SAME AS PF40282V2-Q01U-AAD. FREE 2 YEAR RADWELL WARRANTY | |
| COOLING FAN, 5 VDC, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| COOLING FAN, AXIAL, 0.18/0.16 A, 220/240 V AC, 50/60 HZ, 27/24 W. FREE 2 YEAR RADWELL WARRANTY | |
| COOLING FAN, VFD 9000X SERIES, 208-690V. FREE 2 YEAR RADWELL WARRANTY | |
| COOLING FAN. FREE 2 YEAR RADWELL WARRANTY | |
| CORE. FREE 2 YEAR RADWELL WARRANTY | |
| COSMOTEC INDUSTRIAL COOLING HVAC GHV30A2220 | |
| COSMOTEC INDUSTRIAL COOLING HVAC GSV1000211 | |
| COSMOTEC INDUSTRIAL COOLING HVAC GSV2501220 | |
| COSMOTEC INDUSTRIAL COOLING HVAC GSV3000203 | |
| COSMOTEC, GHV2000212, FILTER FAN, 8IN, 48VDC, 108 M3/H. FREE 2 YEAR RADWELL WARRANTY | |
| COSMOTEC, GHV20002127035, FILTER FAN 48DCV 204X204X121MM. FREE 2 YEAR RADWELL WARRANTY | |
| COSMOTEC, GHV2000220, FILTER FAN, 8IN, 230VAC, 108 M3/H. FREE 2 YEAR RADWELL WARRANTY | |
| COSMOTEC, GHV20SL220, FILTER FAN, 8IN, SLIM, 230VAC, REVERSIBLE AIRFLOW,. FREE 2 YEAR RADWELL WARRANTY | |
| COSMOTEC, GHV30A2262, FILTER FAN, 12.5IN , 400/460VAC, 990 M3/H. FREE 2 YEAR RADWELL WARRANTY | |
| COSMOTEC, GHV30P1203, FILTER FAN, 12.5IN, 115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| COSMOTEC, GHV30P2203, FILTER FAN, 12.5IN, 115VAC, 990 M3/H. FREE 2 YEAR RADWELL WARRANTY | |
| COSMOTEC,GHV15SL220, FILTER FAN, 6" SLIM , 230VAC, 67 M3/H (39.5 CFM), 152X152X76MM, RAL7035 - IP54,185781. FREE 2 YEAR RADWELL WARRANTY | |
| COSTECH HVAC A12B23HTS-W00 | |
| CROSS FLOW FAN 200V 50/60HZ 2P 39/37W. FREE 2 YEAR RADWELL WARRANTY | |
| DANFOSS HVAC 134B7132 | |
| DAYTON , 3RP19, FAN GAURD, STEEL WIRE, 2-3/32IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DC AXIAL FAN, 0.15AMP, RATED 24V, OPERATING 12.27.6V, 3.6W, NOISE 39 DB, 92X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| DC AXIAL FAN, 24V, 0.37A, 8W, 2WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DC AXIAL FAN, COOLING FAN, 24V, 0.23AMP, 4.5W, 2 WIRES, 4.7 X 1.0 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DC FAN, 24V, 173X51MM, ROUND, 240CFM, 15.84W, 58DBA, 3350RPM, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DC FAN, 24V, 40X20 MM, 1.68W, .07 AMP, 2 WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| DC FAN, AXIAL, 119MM X 119MM X 38MM, 24V, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, FAN FRAME SIZE:119MM, EXTERNAL DEPTH:38.4MM, FLOW RATE - IMPERIAL:108CU.FT/MI N, FLOW RATE - METRIC:3.07M/MIN, NOISE RATING:42.5DBA, BEARING... | |
| DC FAN, BALL BEARING TYPE, 24VDC, 0.2A, 4.5W. FREE 2 YEAR RADWELL WARRANTY | |
| DC FAN, BLOWER, BRUSHLESS, TUDC SERIES, 60MM X 25MM. FREE 2 YEAR RADWELL WARRANTY | |
| DC FAN, BLOWER, BRUSHLESS, TUDC SERIES, 60X25MM,12VDC,0.14AM P,1.8W. FREE 2 YEAR RADWELL WARRANTY | |
| DC FAN, BLOWER, BRUSHLESS, TUDC SERIES, 60X25MM,12VDC,0.22AM P,2.6W. FREE 2 YEAR RADWELL WARRANTY | |
| DC FAN, BRUSHLESS, 12VDC, 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DC KOALA III FAN, DC BRUSHLESS, 12 VDC, 0.37 AMP, 4.5 W . FREE 2 YEAR RADWELL WARRANTY | |
| DELTA GROUP ELECTRONICS HVAC AFB0824VH-F00 | |
| DELTA GROUP ELECTRONICS HVAC AFB1224SHE-R00 | |
| DELTA GROUP ELECTRONICS HVAC EFB0512HHA | |
| DELTA GROUP ELECTRONICS HVAC EFB0612HA | |
| DIFFUSER, 3 CONE, T-BAR, SQUARE, LAY-IN MOUNT, 10IN COLLAR, R-6 INSULATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUAFCTURER, UNIVERSAL FAN PROPELLER, 12IN DIAMETER, 23DEG PITCH, CW ROTATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/30/2017, ROOF-MOUNTED FAN, ROOF VENT, 1 PHASE, 115 VAC, 50/60 HZ, 210CFM, STEEL, RAL 7035, IP43, REPLACED BY 3139.110. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (181130) 10" FILTERFAN, 24VDC, 190M3/H (112 CFM) RAL7035 - IP54. REPLACED BY GSV2500211. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC FAN, 0.25/0.21 A, 17/15W, 100-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC FAN, AXIAL, IMPEDANCE PROTECTED, SAN ACE 120, 100 V, 50/60 HZ, 18/16 WATT, 0.24/0.21A, 3100 RPM, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTORIZED IMPELLER, BACKWARD CURVE, 225MM DIAMETER, 33MM DIAMETER, 10 MM HEIGHT, 115 VAC, 60 HZ, 195 WATTS, 54 INCH LEAD LENGTH AND CAPACITOR INCLUDED, 3100 RPM. | |
| DISCONTINUED BY MANUFACTURER, AEROFOIL FAN, 220 VAC, 60 HZ, 1 PHASE, 1.0 AMP, 140 WATTS, 4.0 UF, 3300 RPM, 40 DEGREE C MAX, 26 DEGREE PITCH ANGLE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AEROFOIL FAN, 220 VAC, 60 HZ, 450 WATTS, 15 UF, 3.2 AMPS, 3300 RPM, 26 DEGREE PITCH ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR VENT, 1/2IN, 2001-C, 3/16IN ORF, 650PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AXIAL FAN, 100 VAC, 50/60 HZ, 15/14 WATT, FINGER GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AXIAL FAN, 119 MM, 220 VAC, 41 DBA, CURRENT TYPE AC, EXTERNAL DEPTH 38 MM, FLOW RATE IMPERIAL 102 CUBIC FEET PER MINUTE, FLOW RATE METRIC 2.9... | |
| DISCONTINUED BY MANUFACTURER, AXIAL FAN, 230 VAC, 190 MA, 35 W, 56 DBA, 212CU.FT/MIN OR 6M/MIN, BALL BEARING, FAN FRAME SIZE: 172MM, EXTERNAL DEPTH: 38MM, ROHS COMPLIANT. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AXIAL FAN, 230VAC, 120MA, SUPPLY VOLTAGE 230V, CURRENT TYPE AC, NOISE RATING 41DBA, ALUMINIUM CASING, 2600 / 2900 RPM SPEED, 88.2/102 CFM MAXIMUM AIR FLOW. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, AXIAL FAN, MODEL 121VY, 32UF, 39W, 410MA,115VAC, 400HZ, ALUMINUM HOUSING, PLASTIC UL 94 VO IMPELLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AXIAL FAN, MUFFIN XL, 3BLADE, .2/.18AMP, 115VAC, 50/60HZ, 15W, 3100RPM, 4-11/16X4-11/16X1-1/ 2IN,OPTIONS THAT WORK THE SAME, 031008, MX2A3, 4WT46, 83K4223, 4C550, 5C155, YOUR BEST OPTION IS 4WT46-SUB. | |
| DISCONTINUED BY MANUFACTURER, BLADE, L64 X W17 X H24, 5250 CFM, 0.69 AMP, 142 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BLOWER FANASSEMBLY, 260 AMP, 240 VAC, 50/60 HZ, AKA : D2E160AH01-17. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BLOWER, HORIZONTAL, CROSSFLOW FAN, 19 INCH, 120 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABINET FAN, 120V, 50/60HZ, 6IN, REPLACED BY GSV1500203. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCULATION FAN, 0.14AMP, 220/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COOLER CABINET COMPACT, TYPE 12, 0.98 AMP, 115 V, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COOLING FAN, 115VAC, 119MM, 6 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COOLING FAN, 12 VDC, 2.1 AMP, 3 WIRE, APPLE BLOWER FOR XSERVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COSMOTEC, GHV30A1203, FILTER FAN, 12.5IN, 115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC AXIAL FAN, BRUSHLESS, 12 VDC, .48 AMP, 2 BALL BEARINGS, 80 X 80 X 25MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC BRUSHLESS FAN, 5IN FAN DIAMETER, 0.54AMP 24VDC 13W RATING, 13WAY TWIN LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC ISOLATOR, ISOLATION BARRIER, INTRINSICALLY SAFE ISOLATION BARRIER, 1/40MA, 6-35VDC, DIN RAIL, 500-694270. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, COOLING FAN, 230 VAC, 50/60 HZ, 20/18 W, 4 SCREW MOUNT/COVER, INSULATED CLASS A, 120X38 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUCT FAN, ARR-9V, SIZE 12 WHEEL SIZE/TYPE, 700 CFM, 1 IN WG SP, 3371 RPM, 0.918 BHP, 0.075 DENS, 70 DEGREE F, COUNTERCLOCKWISE, MOTOR EM3581T: 230/480 VOLTS,... | |
| DISCONTINUED BY MANUFACTURER, EXHAUST FAN, FILTER, SPECIAL ENCLOSURE, 4 INCHES, 459MX, STAINLESS STEEL 304. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXHAUST GRILL, 4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN ,100-125VAC,50/60HZ, 0.20AMP, 80 X 80 X 38MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN 0.21A 115VAC 50/60HZ 120X120X38MM 18/20WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN ASSEMBLY, 115V 50/60HZ 14W RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN ASSEMBLY, 230 VAC, 50/60 HZ, 6.75 X 5.92 X 2.17 IN, 41.40 WATTS POWER SUPPLY, 0.18 AMPS LINE CURRENT, 0.36 AMPS LOCKED ROTOR CURRENT, 3 400... | |
| DISCONTINUED BY MANUFACTURER, FAN ASSEMBLY, DUAL FAN, FOR 5 SLOT CHASSIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN AXIAL, 24 VDC, 0.3 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN RELAY, 24V, 14 AMP, FULL LOAD AT 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN TUBEAXIAL, 12VDC, SQUARE, 120MM L X 120MM, H BALL 89.0CFM (2.49M/MIN), 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN UNIT, CABINET FAN ASSEMBLY, 208 / 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN VENTILATOR, 400/460 V, 1.15/1.45 A, 50/60 HZ, 1340/1530 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN WHEEL, LENTO 55-70- 3 BLADE, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN, 11/9.5 WATT, 200 VAC, 50/60 HERTZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN, 120V, 50/60H, Z27-32W, THERMALLY PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN, 230VAC, 50/60HZ, 400V, 2555/2695RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN, 3.5IN, .13AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN, 36.5 CFM, 24V, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN, 5 BLADE, 0.45 AMP, 24 VDC, 80X80X38MM, 2 WIRE, FOR FREQUENCY CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN, 50M3/HR, 1PH, 230VAC, 50/60HZ, 130X130MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN, AC AXIAL, 31 CFM, 0.13 AMP, 115 V, 2850 RPM, 12 WATT, SHADED POLE MOTOR DESIGN, 50/60 HZ, IP20 RATING, CLASS A INSULATION, ROHS COMPLIANT. FREE... | |
| DISCONTINUED BY MANUFACTURER, FAN, AXIAL TYPE, SQUARE, 24 VDC, 7.4 WATT, 49.2 CMF, 12 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN, AXIAL, 0.40AMP, 24VDC, 119 MM, 38 MM, WIRE LEADED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN, CARAVEL, 10 INCH DIAMETER, 1650 RPM, 525 CFM, 115 VAC, 50/60 HZ, 020189, CLE2T2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN, CENTRIFUGAL, 230 VAC, 290WATT, 50 HZ, 0,88 A, 2050 RPM, DRIVE MOUNT, REPLACED BY: D2D146-AA28-28. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN, FOR SIRIUS 2008 SERIES SOFT STARTER, TYPE 3RW30 3/3RW30.4, 24 VDC, 33 MA, 0.8 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN, MUFFIN SERIES, 4 INCH COOLING FAN, 115V AT 50/60HZ, 14 WATTS, STEEL COVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN, TUBE AXIAL, 115 VAC, 2825/3350 RPM, 275 CFM TARZAN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN,12VDC,0.58W,30X1 0MM,9500RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER FAN GRILL, 4.5", WHITE, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER FAN, FOR ENCLOSURE, 12.5 INCH, 230VAC, 990 M3/H (584 CFM) RAL7035 - IP54 AMBIENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTERFAN, 12.5 INCH, 230 VAC, 615 M3/H (363 CFM), RAL7035, IP54 AMBIENT, REPLACED BY: GSV3001220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTERFAN, 8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FORCED COOLING FAN, DR71, FULL RATED TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HVAC FAN ASSEMBLY, VENILATOR, 1/3HP, 1530RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IMPELLER FAN, MOTORIZED, SINGLE INLET, 0.95AMP, 277VAC, 60HZ, 0.24KW, 1570/MIN, 3UF/600V, IP44. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IMPELLER/FAN, 2AMP, 277V, 50/60HZ, 1340RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTEL, DC12V 0.17A, F07R-12B4S1 02AC1, 3-PIN, CPU COOLING FAN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IP54 13" 473 FILTER FAN 230V 9011. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIGHT COMMERCIAL FLOOR/WALL/CEILING AIR CIRCULATOR, 12 IN DIAMETER, 0.52 AMP, 115 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHATRONICS, AC AXIAL FAN, 115VAC 50/60HZ, 31/33WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MONITORING AND COOLING SYSTEM, 24-27VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PENTAIR, T-EG6, TEG6, EXHAUST GRILL WITH FILTER, 6 INCH, LT GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER EXHAUST ASSEMBLY, 1 PHASE, 460 / 380-415 V, 50/60 HZ, 1/3 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER EXHAUST ASSEMBLYFOR USE WITH 12.5-25 TON PACKAGED ROOFTOP UNITS460V/300-415V RATING1 PHASE60-50 HZ0.75 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01/10/11, VENTILATION FAN, RADIAL, 75 WATTS, 0.3 AMP, 230 VAC, 50/60 HZ, USE WITH SIMOVERT MASTER DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROOFTOP FAN, POWER SUPPLY: 230 VOLTS, 50/60 HERTZ, INPUT POWER: 500 W, RUN CURRENT: 2,2 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY FAN, VOLTAGE AC: 220/240 VOLT, 50/60 HZ, CURRENT: 0.43 AMP, 65 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPINDLE MOTOR FAN, 0.12/0.13 AMP, 50/60 HZ, 3 AC 200 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL PROTECTED FAN, 115V 50/60HZ, .27/.26A, 30/31W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER COOLING FAN, 1,725 RPM, 1/2 HP, 115/230 V, 60 HZ, 2.4-4.7 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TURBO BLOWER, 60 HZ, 265/460 VAC, 4.4 KW, 15/8.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VANEAXIAL, FAN, 2.2 C UF, TR.MN / 11200, 30U1 PHASE, 115VAC, 400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VENTILATOR, 1660RPM, 60HZ, 460VAC, 1.5/0.88AMP, POT. 1/2CV, 8.6M3/MIN, 16.2MMCA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VENTILATOR, 230 MA, 24 VDC, 5 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,AXIAL FAN, 24 VDC, 5 W, 60 X 60 X 25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,COOLING FITLER FAN KIT, 24VAC, 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY | |
| DRIERITE HVAC 50068 | |
| EBM PAPST HVAC 4656EZ | |
| EBM PAPST HVAC 8414NGM | |
| EBM PAPST HVAC A2S130-AA25-01 | |
| EBM PAPST HVAC K2E220-RB06-10 | |
| EBM PAPST HVAC K2E250-AH38-16 | |
| EBM PAPST HVAC R2E225-BD92-58 | |
| EBM PAPST HVAC R2E225-RA92-10 | |
| EBM PAPST HVAC R2E280-AE52-17 | |
| EBM PAPST HVAC W2E142-BB01-28 | |
| EBM PAPST HVAC W2E250-HL06-19 | |
| EBM PAPST HVAC W2S130-AA25-44 | |
| EMC FILTER FAN, 412 CFM, 230 VAC, 50/60 HZ, (POSSIBLE REPLACEMENT FOR 3327607). FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED FAN, 300 X 330 X 133 MM, 115 VAC, 50/60 HZ, 0.7 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSURE COOLING, 24 V, 0.35 AMP, 8.4 WATT, 8.2 H X 8.2 W X 4.15 D, 70 CFM/1193/HR AIRFLOW. FREE 2 YEAR RADWELL WARRANTY | |
| EXHAUST CONTROL, 3/8I TUBE, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| EXHAUST FAN, CEILING, IN-LINE, 290 CFM @ .1 IN SP, 6 INCH DUCT, 98 WATT, 1 SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| EXHAUST FAN, LOW PROFILE, 115V, 1PH, 50-133 CFM. FREE 2 YEAR RADWELL WARRANTY | |
| EXHAUST FILTER, 4TH GENERATION, NEMA TYPE 12, RAL 7035 (LT. GY). FREE 2 YEAR RADWELL WARRANTY | |
| EXHAUST FILTER, PFA 20000, TYPE 12 FILTERFANS, RAL 7035 LIGHT GREY GRILL, MADE OF INJECTION-MOLDED THERMOPLASTIC, SELF-EXTINGUISHING, UL 94 VO, NEMA TYPE 12, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| EXHAUST GRILLE & FILTER, 5.75X19IN. FREE 2 YEAR RADWELL WARRANTY | |
| EXTERNAL FAN, PLASTIC, 5.25 OD, .912 ID. FREE 2 YEAR RADWELL WARRANTY | |
| EXTRACTOR FAN, W/ THERMAL OVERLOAD PROTECTION, PLATE MOUNTED, AXIAL FLOW, 0.21/0.32 KW, 380-415 VAC, 950/1285 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| FAN 12V-1.1A. FREE 2 YEAR RADWELL WARRANTY | |
| FAN 12VDC 6.8W 3000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| FAN 50/6HZ 100VAC 0.46-0.47AMP. FREE 2 YEAR RADWELL WARRANTY | |
| FAN AND FILTER, TOPTHERM, REVERSIBLE DIRECTION, 230 VAC, 46 WATTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| FAN ASSEMBLY, CEILING EXHAUST VENTILATOR, DIRECT DRIVE CENTRIFUGAL BLOWE WHEELS, POWER BY 1200 RPM 115 V 60 HZ POLE MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| FAN ASSEMBLY, PAGODA SERIES, 200 CFM, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FAN AXIAL 254X89MM 115VAC WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| FAN BLADE EXTERNAL, PLASTIC, 7 BLADE, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| FAN BLADE REPLACEMENT, 22INCH DIA, 3/4 HP, 26423. FREE 2 YEAR RADWELL WARRANTY | |
| FAN BLADE, 24 INCHES, ROTATION CLOCKWISE, 1/2" BORE, 1/2 HP, 1140 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| FAN BLADE, 3.25INCH DIAMETER, 12 BLADES. FREE 2 YEAR RADWELL WARRANTY | |
| FAN BLADE, 30 INCH SIZE, 28 DEGREE ANGLE, CLOCK WISE. FREE 2 YEAR RADWELL WARRANTY | |
| FAN BLADE, 8 INCH, 5 PETALS, SILVER COLOR. FREE 2 YEAR RADWELL WARRANTY | |
| FAN BRUSHLESS DC 24VDC 2.9W .12A. FREE 2 YEAR RADWELL WARRANTY | |
| FAN CIRCUIT BREAKER (FCB), 24-28A, HYDRAULIC / MAGNETIC, 50/60HZ, 480VAC, 3POLES, 5.4 X 8.1 X 5.1IN. FREE 2 YEAR RADWELL WARRANTY | |
| FAN COIL VALVE, 3/4IN, HI-PRESSURE, 3/4IN NPT, 5.0 CV. FREE 2 YEAR RADWELL WARRANTY | |
| FAN COOLING 63W 115V NEMA 12. FREE 2 YEAR RADWELL WARRANTY | |
| FAN EXPANSION KIT, 230V~AC, 160CFM ROOF, 50/60HZ, 15/14W, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| FAN FILTER & PLASTIC FAN GUARD ASSEMBLY, SQUARE, FAN SIZE 4-11/16", W/POLYURETHANE FOAM FILTER, PPI 45. FREE 2 YEAR RADWELL WARRANTY | |
| FAN FILTER UNIT, AXIAL, DC MOTOR, 0.125 AMP, 24 VDC, 3 W, AIR THROUGHPUT FROM 20-900 M3/H, -30 TO +70 DEGREES C, IP54/56. FREE 2 YEAR RADWELL WARRANTY | |
| FAN FILTER W/ EXHAUST GRILLE, FOR USE WITH:STEGO 125MM FILTER FANS, FAN FRAME SIZE:125MM, FIXING CENTERS:137MM; GUARD MATERIAL, FILTER MATERIAL:SYNTHETIC FIBRE, GRILLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| FAN FILTER, 353 CFM, 115 V, 50/60 HZ, REPLACES SK3326117 / 3326.117. FREE 2 YEAR RADWELL WARRANTY | |
| FAN FINGER GUARD, C1008 STEEL, 1.6 MM RING DIAMETER, 2 MM RIB DIAMETER, GRILLE, FOR 120 MM AXIAL FANS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FAN FOR VARIABLE SPEED DRIVE, ATV61/71 FAN KITS FRM SZ 2 . FREE 2 YEAR RADWELL WARRANTY | |
| FAN GUARD PLASTIC 3-5/32IN. FREE 2 YEAR RADWELL WARRANTY | |
| FAN GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| FAN HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| FAN KITS, FOR VARIABLE SPEED DRIVE ATV61/71, DUAL FAN ASSEMBLY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| FAN MOTOR, 1160 RPM, 2 HP, 460 V, 02436873Q107S, REPLACES: 024-36873-107. FREE 2 YEAR RADWELL WARRANTY | |
| FAN MOTOR, 460 VAC, 1.25 AMP, .54 KW, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| FAN MOTOR, IMPELLAR, .14 AMP, 200 VAC, REPLACES A90L-0001-0551#R. FREE 2 YEAR RADWELL WARRANTY | |
| FAN SAN ACE 25 BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| FAN TRY, 3 FANS, 19 INCH, 339 CFM AIR FLOW, 120 VAC, BUILT-IN THERMOSTAT, 50/60 HZ, 45 WATT, 2900 RPM SPEED, 55 DB NOISE LEVEL, IP20 RATING. FREE 2 YEAR... | |
| FAN UNIT MODULE, FINE ACE 20 109D0424H6D13, FAN DIMENSIONS: 40 * 40 * 20, FAN UNIT 1 SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| FAN VAC50/60. FREE 2 YEAR RADWELL WARRANTY | |
| FAN VENTILATION, TOP MOUNT, 300 X 600 X 550 MM, 11.81 X 23.62 X 21.65 INCH, 54 IP, 82 DBA, 1865 M3/H. FREE 2 YEAR RADWELL WARRANTY | |
| FAN W/TACH OUT - 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 1 PHASE, 230 VAC, 50 HZ, 225 W, 2700 RPM, FAN MAY COME WITH AN ADD-ON CONNECTOR, WIRING:, BLUE = LIVE, BLACK + BROWN + CAPACITOR = NEUTRAL(CBB61-C61), GREEN/YELLOW... | |
| FAN, 1/2 INCH BORE, 24 INCH, CW 3 BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 100-125 VAC, 0.13 A, CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 115 VAC, 50/60 HZ, 0.26AMP, BOX FAN, IMPEDANCE PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 12 DC, 6 CFM, OPERATING TEMPERATURE: 0 TO 50C (32 TO 122F)., ALTERNATE P/N KD1204PFS2. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 120X120X25MM, SQUARE, 115 VAC, 50/60 HZ, 9W, 0.12 AMP, 43DBA, 14.7 CFM. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 120X120X38MM, 48VDC, 106CFM. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 120X38 MM, 48V, .48A, 23W, LOCKED ROTOR PROTECTION, SPEED SENSOR (TACH), 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 120X38MM, 115/230VAC, 12W / 15W, .08/.16A, 4 WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 12V DC, TUBEAXIAL, BALL, .150A, 1.8W, 3 WIRE, 50X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 12VDC, 2.28W, 3 WIRES, 80X15 MM. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 200/230VAC, 50/60HZ, 6.30IN, SINGLE PHASE, 0.25AMP, 51WATT INPUT, CONNECTION TYPE - TERMINAL BOX. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 200VAC, 0.25/0.3AMP, 180X180X65MM. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 200VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 208-230/460V, BELT DRIVEN, 1/2HP, 12" FAN DIAMETER, 1725 RPM MOTOR, FAN RPM 2253. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 230V, 50/60HZ, 0.11/0.13A, 4-WIRES, FOR 3303100500. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 230VAC, 50/60HZ, 20/18W, COOLING FAN . FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 24V DC, 80X15 MM, 2.88W, 2 WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 4 BLADE, 30 INCH DIAMETER, 32 DEGREE, CW ROTATION, 5/8 INCH BORE. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 400VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 40X20 MM, .09 AMP, 0.96W, 12V, 3 WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 4TH GENERATION, NEMA TYPE 12, FILTERFAN, REVERSE FLOW, PF 22000 "A", 38 CFM2, 115 VAC, RAL 7035 (LT. GY). FREE 2 YEAR RADWELL WARRANTY | |
| FAN, AC AXIAL, 107 CFM, 230 VAC, 19/20 WATT, 50/60 HZ, 1 PHASE, CAST ALUMINUM HOUSING MATERIAL, POLYBUTYLENE TEREPHTHALATE BLADE MATERIAL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, AXIAL, 120X38 MM, 24V, 9.12W, .57A, 3 WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, AXIAL, 60X13 MM, 12V, 2.88W, 3 WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, AXIAL, 80X25.4 MM, 24V, 5.76W, .24A, 2 WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, AXIAL, BALL, 80X25MM, 24VDC, 3.36W, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, BLACK 1.0 AMP, 24 VDC, 24 WATT, 3425 RPM, CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, CABINET COOLING, 230V, 104/135W. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, CENTRIFUGAL, 0.36AMP, 230V 50/60HZ, 2350RPM . FREE 2 YEAR RADWELL WARRANTY | |
| FAN, CENTRIFUGAL, BACKWARD CURVED, 190MM OD, .26AMP. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, DC, 120MM X 32MM, 12 VD. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, DR160, IMPELLER FAN, DRN132M/L/ DR160/POLYFORT. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, FAN TUBEAXIAL, 115 VAC, ROUND - 254 MM DIAMETER, BALL 550.0 CFM (15.40M3 / MIN), 2 TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, HVAC FAN, 3-BLADE, 24 INCH, 34 DEGREE PITCH, 1/2 INCH BORE, CW ROTATION, (ZS2403-34 CW). FREE 2 YEAR RADWELL WARRANTY | |
| FAN, PATRIOT SERIES, DC AXIAL, BALL BEARING TYPE, 51.2 DB, 3400 RPM, 25.2 W, 2.26 AMP, 12 VDC, 171.4 X 50 MM, BASE / DIE-CAST ALUMINUM, PROPELLER / PLASTIC, BLACK. | |
| FAN, SK RADIAL FAN, 225 MM DIAMETER, R2D225-RA31-19. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, SUNON, 4-11/16IN, SQUARE, 0.21AMP, 115VAC, 50/60HZ, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, VERTICAL, UPBLAST. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, WHITE, 5 BLADES, 8 INCH PROPELLER DIA, BORE DIA 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, ZEPHYR, CEILING EXHAUST FAN, 243 WATTS MAX. FREE 2 YEAR RADWELL WARRANTY | |
| FAN,0.16AMP,110/127V AC,50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| FAN,DC SILENT FAN, 120X128X38MM, 230MA, 12V, 78CFM. FREE 2 YEAR RADWELL WARRANTY | |
| FAN. FREE 2 YEAR RADWELL WARRANTY | |
| FANDIS HVAC FF08A115UN | |
| FILTER AND FAN UNIT, 24 VDC, 225 MA, 5.4 W, AIR THROUGHPUT FROM 20 - 900 M/H, STANDARD PROTECTION CATEGORY IP 54. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER ASSEMBLY, ALUMINUM MESH , 2-3/8 INCH SQUARE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER BOX FAN, 230 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN 162CFM 115V. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN 39CFM 230V. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN GRILL, 5.91INX5.91IN; BODY COLOR:GREY; FOR USE WITH:4.7SQUARE FANS; EXTERNAL HEIGHT - IMPERIAL:5.91; EXTERNAL HEIGHT - METRIC:15. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN GRILLE, SIDE MOUNT, G3 (COARSE) FILTER MAT, NEMA 12, 3.82 X 3.82IN ENCLOSURE CUTOUT, RAL 7035 LIGHT GRAY.. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN INTAKE FAN, SIDE MOUNT, 14 CFM, 115 VAC OPERATING VOLTAGE, G4 (COARSE) FILTER MAT, NEMA 12, INDOOR USE ONLY, 3.82 X 3.82IN ENCLOSURE CUTOUT, RAL 7035 LIGHT GRAY.. | |
| FILTER FAN SHROUDS,POWDER COATED 16 GA. MILD STEEL, 304 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN UNIT, TOPTHERM, 115 V, 71 CFM, 50/60 HZ, SK-3239.110, REPLACES 3323.117. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 10 INCH, 24VDC, 230M3/H (135 CFM), RAL7035 - IP54. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 12.5IN, 115VAC, 990 M3/H (584 CFM). FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 120V, 13/15 CFM, NEMA 12, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 120V, 13/15 CFM, NEMA 12, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 120V, 133/158 CFM, NEMA 12, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 120V, 133/158 CFM, NEMA 3R, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 120V, 306/359 CFM, NEMA 12, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 120V, 39/47 CFM, NEMA 12, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 120V, 39/47 CFM, NEMA 12, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 120V, 65/76 CFM, NEMA 12, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 135 CFM, 24 VDC, 10 X 10 INCH DIMENSIONS, 54 DBA, 25 WATT, 0.2 AMP, PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 15CFM, 230 V AC, 2A, 20M/H, 50/60 HZ, 11W, IP54, NEMA-12. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 1PHASE, 230VAC, 50/60HZ, 152X152X89MM, 67M3/H, IP54, WITH FAN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 230 VAC, 37500 HR SERVICE LIFE, 44 DB, TERMINAL STRIP CONNECTION, SLEEVE BEARING, 18 WATT, IP55, NEMA 12, 38 CFM, 91 % EFFICIENCY. FREE 2 YEAR RADWELL WARRANTY... | |
| FILTER FAN, 24 VDC, 0.12 AMP, 2.88 WATTS, 30.3 CFM, AXIAL, IP54 RATING. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 4TH GENERATION, NEMA TYPE 12, PF 65000, 297 CFM2,115 VAC, RAL 7035 (LT. GY). FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 4TH GENERATION, NEMA TYPE 12, SLIMLINE, 152 CFM, 2 CAPACITY, 115 VAC, RAL 7035. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 6", 115VAC, 67 M3/H (39.5 CFM), RAL7035 - IP54, DIMENSION5.98 X 5.98 X 2.95. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 680CFM, 115V, 50-60HZ, RAL7035, TUBEAXIAL TYPE, W/MTG.HDWR, . FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, 6INCH, 48VDC, 67 M3/H (39.5 CFM), (181121). FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, PLUS FPI ENCLOSURE, FAN ASSEMBLY, INTAKE, WITH FILTER, 4.88 X 4.88IN ENCLOSURE CUTOUT, NEMA 12, 115 VAC OPERATING VOLTAGE, 37 CFM, LIGHT GRAY, (4) 6-POSITION RATCHET LEVER MOUNT,... | |
| FILTER FAN, RITT 135 CFM, 115 VAC, 50/60 HZ, 50/60 HZ, SINGLE PHASE, 244 X 244 MM, 3241110, (SK3241.110). FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, SIDE-MOUNT, 159CFM, 10.1X10.1 IN, 115VAC, PLASTIC, GRAY, POLYESTER FIBER, HF SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, SIDE-MOUNT, 21 CFM AIR FLOW, 24 V, 0.14 AMP, ENCLOSURE SIDE WALL MOUNT, TERMINAL BLOCK CONNECTIONS, LIGHT GRAY PLASTIC HOUSING, CLICK FIT DESIGN, IP54, 2100 RPM. FREE 2... | |
| FILTER FAN, SIDE-MOUNT, TYPE 1, 115 V, 55 CFM, LIGHT GRAY, COMPOSITE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, SK SERIES, 55 M3/H AIR THROUGHPUT, 115 V, 50/60 HZ, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, TYPE 12, 4.0, 115 VAC, 160W, PF 66000 (462 CFM2), RAL 7035, LIGHT GREY GRILL. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN, WET-LOCATION, SQUARE, AXIAL, 700/770 M3 / H, 12 51/64 INCH HEIGHT, 12 4/5 INCH WIDTH, 5 7/10 INCH DEPTH, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| FILTER MAT, 3.31 X 3.31, GREY; ACCESSORY TYPE:FILTER MAT; FOR USE WITH:STEGO FPI/FPO FILTER FAN PLUS SERIES; PRODUCT RANGE:FM 086 SERIES, PRICE/5PACK. FREE 2 YEAR RADWELL WARRANTY | |
| FILTERED FAN BOX, 115 OR 230 VAC 50/60HZ, 12" LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| FILTERED FAN PACKAGE, UL TYPE 1, 176 DEGREE F MAX, 300 CFM, 3300 RPM, 4 AMP, 115 V, 50/60 HZ, 10.06 H X 10.00 W X 4.39 D INCH, INJECTION... | |
| FILTERFAN, 12.5INCH, 230VAC, 990 M3/H (584 CFM), RAL7035 - IP54 PULL. FREE 2 YEAR RADWELL WARRANTY | |
| FILTERFAN, PF22000 SERIES, NEMA TYPE 12, 38 CFM2, 115 VAC, 4TH GENERATION, 9011, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| FILTERFAN, SLIMLINE, 427 CFM FLOW RATE, 115 VAC SUPPLY (NOMINAL), BLACK GRILL, SIZE 6, SCREW CLAMP TERMINATION, NEMA 12 RATING, IP55 ENCLOSURE PROTECTION, 291X291 MM, (RAL9011). FREE 2 YEAR RADWELL... | |
| FIXCOOL FILTER FAN, REVERSIBLE AIR FLOW, UL TYPE 12, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW FAN, 47/47W, 120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| FRESH AIR VENTILATION CONTROL, POWER SUPPLY 20-30VAC 60HZ, 4-3/16X5-3/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| GAS VENT PIPE, DURACAP, 4 INCH INNER DIAMETER, 8 INCH WIDTH, 5 INCH HEIGHT, DOUBLE WALL. FREE 2 YEAR RADWELL WARRANTY | |
| GHV15SL211, ENCLOSURE FILTER FAN, 152X152X76MM, 24VDC, 90ME3/H. FREE 2 YEAR RADWELL WARRANTY | |
| GREENHECK HVAC SP-B110 | |
| HAMMOND MANUFACTURING HVAC SDV180-1 | |
| HF09 SIDE-MOUNT FILTER FAN, 115V 33CFM, LT GRAY, MAX CURRENT: 0.16 A. FREE 2 YEAR RADWELL WARRANTY | |
| HOOD / FAN SHOURD, TYPE 3R-4, RAL 7035 PAINTED CARBON STEEL, FOR 3243 FANS. FREE 2 YEAR RADWELL WARRANTY | |
| HOSE-PROOF HOOD, TYPE 3R-4X FAN SHROUD FOR 3238 SS304 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| HVAC MOTOR, FOR FAN/BLOWER, SHADED POLE, 3000 RPM, 1/50 HP, 115VAC, 60HZ, 1 PHASE, OPEN TYPE, 1/4 X 2 INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| HVAC MOTOR, YOKE/PEDESTAL FAN, SINGLE PHASE, PSC, TEAO, HP 1/3, RPM 1800, NEMA FRAME 48YZ, VOLTAGE 115, AMPS 3.4, S.F. 1. FREE 2 YEAR RADWELL WARRANTY | |
| HVAC MOTOR, YOKE/PEDESTAL FAN, SINGLE PHASE, PSC, TEAO, HP 1/4, RPM 1800, NEMA FRAME 48YZ, VOLTAGE 115, AMPS 2.5, S.F. 1. FREE 2 YEAR RADWELL WARRANTY | |
| IP55 13" EXHAUST GRILLE KIT 9011. FREE 2 YEAR RADWELL WARRANTY | |
| LARGE NON-METALLIC VENT, DESIGNED TO FIT MOST METALLIC AND NON-METALLIC ENCLOSURES. FREE 2 YEAR RADWELL WARRANTY | |
| LEADING EDGE , 12006, FAN SPEED CONTROL, 6AMP, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| LENS GLASS DIFFUSER. FREE 2 YEAR RADWELL WARRANTY | |
| LINE FILTER, LIQUID, DRIER, 5/8 INCH CONNECTION, 680 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| LOREN COOK COMPANY HVAC GC-180 | |
| METAL FILTER FAN PACKAGE, E119, VOLT/HZ 230 VAC 50/60 HZ, RTD AMPS: 0.1/0.11, TEMP RNGE: -40°F TO +176°F, UL TYPE 1, 16 GAUGE POWDER COATED MILD STEEL, ELECTROSTATIC POLYPROPYLENE FILTER... | |
| MFFP EXHAUST VENT (POWDER COATED 16 GA. MILD STEEL), MODEL MFFP100. FREE 2 YEAR RADWELL WARRANTY | |
| MFFP EXHAUST VENT (POWDER COATED 16 GA. MILD STEEL), MODEL MFFP500. FREE 2 YEAR RADWELL WARRANTY | |
| MINEBA HVAC 5915PC-20W-B20-S11 | |
| MITSUBISHI HVAC MMF-04C24DS-RCB | |
| MOTORIZED FAN, FOR CABINET, 115VAC, 240V. FREE 2 YEAR RADWELL WARRANTY | |
| NIDEC CORP HVAC V35132-16F | |
| NMB HVAC 2406KL-05W-B59-L50 | |
| NMB HVAC 2410ML-05W-B39 | |
| NMB HVAC 2410RL-04W-B39 | |
| NMB HVAC 3615RL-05W-B76 | |
| NMB HVAC 4710PS-23T-B30-A00 | |
| NMB HVAC 4715MS-22T-B50 | |
| NMB HVAC 5915PC-12T-B30-A00 | |
| NMB HVAC 5915PC-20T-B30 | |
| NMB HVAC 5915PC-23T-B30-A00 | |
| NMB HVAC FBA06T24H | |
| NRD,4060R,MINI FAN,IONIZER,BENCHTOP ,12VDC,150MA,EMISSIO N ALPHA,IONIZER MINI FAN,120VAC 60HZ INPUT,12VDC OUTPUT AC ADAPTER,BENCHTOP MOUNT, OPTIONAL TOP MOUNT HARDWARE. FREE 2 YEAR RADWELL WARRANTY | |
| NULINE HVAC 02557841 | |
| ORIENTAL MOTOR HVAC MR18-DC | |
| ORION FANS HVAC OD1238-24HTB | |
| ORIX HVAC MRS16-DUL | |
| ORIX HVAC MU1238A-21B | |
| OUT FILTER FAN, 24VDC, 12W, 6.93 X 6.93; PRODUCT RANGE:FPO 018 SERIES; ENCLOSURE MATERIAL:PLASTIC; COOLING CAPACITY:-; EXTERNAL HEIGHT - METRIC:176MM; EXTERNAL WIDTH - METRIC:176MM; EXTERNAL DEPTH - METRIC:117MM ROHS COMPLIANT:... | |
| PANEL BLOWER 115VAC 4.7X4.7X1.5INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL FAN,4TH GENERATION ,NEMA TYPE 12, SLIMLINE FILTERFAN, PF 65000 ,SL 230 VAC T12, LTGY. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL HEAT EXCHANGER, 200VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PFANNENBERG HVAC 11622154054 | |
| PFANNENBERG HVAC 11667154055 | |
| PFANNENBERG HVAC 18611600034 | |
| PFANNENBERG HVAC PF-32000 | |
| PLASTIC FAN BLADE, 6854.2479 (PRETO), 0800.1120, 112 11, 1200 RPM, 254T, 256T. FREE 2 YEAR RADWELL WARRANTY | |
| RADIAL FAN, SK SERIES, MOTORIZED IMPELLERS, 230-240 VAC, FOR 3304.500 & 3305.500. FREE 2 YEAR RADWELL WARRANTY | |
| RADIAL FAN, VENTILATOR FAN, R225XX FOR 3304140 / 540 3305140 / 540. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE HVAC 1608KL-05W-B59-L00-S UB | |
| RADWELL VERIFIED SUBSTITUTE HVAC 1608KL-05W-B59-SUB | |
| RADWELL VERIFIED SUBSTITUTE HVAC 2RREU15 180X35R-SUB | |
| RADWELL VERIFIED SUBSTITUTE HVAC 4WT44A-SUB | |
| RADWELL VERIFIED SUBSTITUTE HVAC A90L-0001-0528/70-SU B | |
| RADWELL VERIFIED SUBSTITUTE HVAC A90L-0001-0577-SUB | |
| RADWELL VERIFIED SUBSTITUTE HVAC D06A-24TS8-01-SUB | |
| RADWELL VERIFIED SUBSTITUTE HVAC KF0420B1HRSR-SUB | |
| RADWELL VERIFIED SUBSTITUTE HVAC M2D068-DF-SUB | |
| RADWELL VERIFIED SUBSTITUTE HVAC R2E190-AE77-05-SUB | |
| RADWELL VERIFIED SUBSTITUTE HVAC R2E225-BB51-10-SUB | |
| RADWELL VERIFIED SUBSTITUTE HVAC R2E280-AE52-17-SUB | |
| RADWELL VERIFIED SUBSTITUTE HVAC US18F22-MGW-SUB | |
| RELAY, GENERAL PURPOSE FAN, SPDT, 5BLADE, 1AMP, 125-250VAC, 50-60HZ, COIL 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RITTAL HVAC 3110000 | |
| RITTAL HVAC 3238.100 | |
| RITTAL HVAC 3238110 | |
| RITTAL HVAC 3239110 | |
| RITTAL HVAC 3243.110 | |
| RITTAL HVAC 3244.110 | |
| RITTAL HVAC SK-3238.100 | |
| RITTAL HVAC SK-3325.115 | |
| ROOF MOUNTED FAN, SUPPLY VENTILATOR, OPERATED VOLTAGE: 220V- 240V, 50HZ/ 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ROOF MOUNTED FAN, SUPPLY VENTILATOR, OPERATING VOLTAGE: 115 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ROOF MOUNTED FAN, SUPPLY VENTILATOR, OPERATING VOLTAGE; 115 V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ROUGH IN HOUSING, FOR IS-319 SERIES IS-419 SERIES AND IS-519 SPEAKERS, DESIGNED TO MOUNT IN BRICK OR STUCCO CONSTRUTION, RECESS MOUNTING, WELDED METAL CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY | |
| ROYAL ELECTRIC HVAC TLHS455C | |
| ROYAL ELECTRIC HVAC UTHS457C | |
| ROYAL HVAC UT790C-TP[A58] | |
| SANYO DENKI HVAC 109S092 | |
| SERVER SQUARE FAN, 3 WIRE, 3 PIN, , 0.1 AMP, 12 V, 100 MM. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS HVAC 6SL3200-0UF04-0AA0 | |
| SPLIT REAR DOOR FAN, 210 CFM FOR 24 INCH WIDE CABINET, 600-1000 WIDE RACKS, 115 VOLTS, SAND TEXTURE BLACK, 10 FT NEMA 5-15 POWER CORD. FREE 2 YEAR RADWELL WARRANTY... | |
| SQUARE D HVAC VZ3V1208 | |
| STANDARD FILTER FAN, INDOOR, 11.46 INCH X 11.46 INCH CUTOUT DIAMETER, 400/460 VAC, 560 CFM, 13.00 IN NOMINAL FAN SIZE, LIGHT GREY - RAL 7035, SIDE MOUNT. FREE 2 YEAR... | |
| STANDARD SQUARE AXIAL FAN, VERTICAL/HORIZONTAL MOUNTING, CLASS A INSULATION, POLYBUTYLENE BLADE, ALUMINUM HOUSING, 22 WATT, 230 VAC, 50/60 HZ, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| STEAM AIR VENT ANGLED 1/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| STEAM AIR VENT STRAIGHT 1/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| STEGO FILTER FAN GRILLE, SIDE MOUNT, G3 (COARSE) FILTER MAT, NEMA 12, 6.93 X 6.93IN ENCLOSURE CUTOUT, RAL 7035 LIGHT GRAY.. FREE 2 YEAR RADWELL WARRANTY | |
| STEGO FILTER FAN INTAKE FAN, SIDE MOUNT, 12 CFM, 24 VDC OPERATING VOLTAGE, G4 (COARSE) FILTER MAT, NEMA 12, INDOOR USE ONLY, 3.82 X 3.82IN ENCLOSURE CUTOUT, RAL 7035 LIGHT... | |
| STEGO FILTER FAN INTAKE FAN, SIDE MOUNT, 32 CFM, 24 VDC OPERATING VOLTAGE, G4 (COARSE) FILTER MAT, NEMA 12, INDOOR USE ONLY, 4.92 X 4.92IN ENCLOSURE CUTOUT, RAL 7035 LIGHT... | |
| STEGO FILTER FAN INTAKE FAN, SIDE MOUNT, 37 CFM, 115 VAC OPERATING VOLTAGE, G4 (COARSE) FILTER MAT, NEMA 12, INDOOR USE ONLY, 4.92 X 4.92IN ENCLOSURE CUTOUT, RAL 7035 LIGHT... | |
| STEGO FILTER FAN INTAKE FAN, SIDE MOUNT, 60 CFM, 24 VDC OPERATING VOLTAGE, G4 (COARSE) FILTER MAT, NEMA 12, INDOOR USE ONLY, 6.93 X 6.93IN ENCLOSURE CUTOUT, RAL 7035 LIGHT... | |
| STEGO FILTER FAN PLUS FPI INTAKE FAN, SIDE MOUNT, 232 CFM, 115 VAC OPERATING VOLTAGE, G3 (COARSE) FILTER MAT, NEMA 12, INDOOR USE ONLY, 11.46 X 11.46IN ENCLOSURE CUTOUT, RAL... | |
| STEGO FILTER FAN PLUS FPO ENCLOSURE VENTILATION GRILLE, INTAKE, WITH FILTER, 3.62 X 3.62IN ENCLOSURE CUTOUT, NEMA 12, LIGHT GRAY, G3 (COARSE) FILTER MAT, (4) 6-POSITION RATCHET LEVER MOUNT.. FREE... | |
| STEGO FILTER FAN PLUS FPO EXHAUST FAN, SIDE MOUNT, 70 CFM, 24 VDC OPERATING VOLTAGE, WITH AIR FLAPS, NEMA 12, INDOOR USE ONLY, 4.88 X 4.88IN ENCLOSURE CUTOUT, RAL 7035... | |
| STEGO FILTER FAN PLUS FPO GRILLE, SIDE MOUNT, G3 (COARSE) FILTER MAT, NEMA 12, 4.88 X 4.88IN ENCLOSURE CUTOUT, RAL 7035 LIGHT GRAY.. FREE 2 YEAR RADWELL WARRANTY | |
| STEGO FILTER, REPLACEMENT, 3.50 X 3.50IN, SYNTHETIC FIBER, WASHABLE, G4 (COARSE). PACKAGE OF 3. FOR USE WITH 3.82 X 3.82IN STEGO FILTER FAN FANS AND EXHAUST GRILLES.. FREE 2 YEAR... | |
| STEGO FILTER, REPLACEMENT, 4.65 X 4.65IN, SYNTHETIC FIBER, WASHABLE, G4 (COARSE). PACKAGE OF 3. FOR USE WITH 4.88 X 4.88IN STEGO FILTER FAN PLUS FANS AND INTAKE GRILLES AND 4.92... | |
| STEGO FILTER, REPLACEMENT, 6.61 X 6.61IN, SYNTHETIC FIBER, WASHABLE, M5 (MEDIUM). PACKAGE OF 3. FOR USE WITH 6.93 X 6.93IN STEGO FILTER FAN FANS AND EXHAUST GRILLES, FILTER FAN PLUS... | |
| STEGO HVAC 08630.0-00 | |
| STYLE CNC MACHINES HVAC UZS15D10-M | |
| SUBSTITUTE FOR ABB R4E355-RM03-05, INVERTER FAN, 240V, 400W, CAPACITOR INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ADDA AD1224HB-A71GL, FAN, AXIAL,120MM, 24VDC, . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR DAYTON 4WT44A, FAN, AXIAL,115 VOLTS, 60/50HZ, 10" DIA. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EBM PAPST A2D210-AB10-05, COOLING FAN, AXIAL, 400V, 89W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EBM PAPST K2S165-AA17-05, COOLING FAN, 0.24AMP, 230VAC 50/60HZ, 42W, 2700RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EBM PAPST M2D068-DF, FAN, 400VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EBM PAPST R2E190-AE77-05, FAN, CENTRIFUGAL, 0.36AMP, 230V 50/60HZ, 2350RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EBM PAPST R2E190-AE77-B8, FAN, CENTRIFUGAL, BACKWARD CURVED, 190MM OD, .26AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EBM PAPST R2E225-BB51-10, FAN, 115V, 60HZ, 215W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EBM PAPST R2E280-AE52-17, FAN, CENTRIFUGAL, 1 AMP, 230 VAC, 50 HZ, 225 WATT, 2700 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR FANUC A90L-0001-0577, FAN, 24V DC, 0.16A, W/ WIRES LEADS & CONNECTOR, DIMENSIONS: 92X92X32MM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GE FANUC A90L-0001-0528/70, FAN, 24VDC, 0.09A, 3 WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GE FANUC A90L-0001-0537, FAN. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JAMICON KF0420B1HRSR, FAN, 12VDC, 1.6W, BALL BEARING, BRUSHLESS ROTARY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MINEBEA NMB 1608KL-05W-B59-L00, FAN, AXIAL, 24V, 40X20MM, 1.92W, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR NIDEC CORP D06A-24TS8-01, FAN 24VDC, 0.15AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PSC SELECT 2RREU15 180X35R, FAN, 230 VAC, 50/60 HZ, 53/55 WATT, 2605/2930 RPM, 6.0 UF. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SANYO 109E5724H509, FAN, 24 V, 0.58 AMP, 2 WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR STYLE ELECTRONICS US18F22-MGW, FAN, AXIAL, 220V, 40/50W, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SUNON HVAC KDE2412AMBX-6A | |
| SUTRAK, 507.160.1, 5071601, FAN, BLACK, 6BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL FAN, 550/600 CUBIC METERS PER HOUR FLOW, 1 PHASE, 115 VAC SUPPLY, 50/60 HZ, 75/90 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT, ENCLOSURE, CHANGEOVER, 1 PHASE, 24-230 VAC, 24-60 VDC, RAL 7035, +5 TO +55 DEGREES C TEMPERATURE RANGE, (SK 3110.000). FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC AIR VENT. FREE 2 YEAR RADWELL WARRANTY | |
| TOYO HVAC T120C | |
| TRIPP LITE, SMARTRACK WALL-MOUNT ROOF FAN KIT - 2-120V HIGH-PERFORMANCE FANS; 210 CFM; 5-15P PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| TYPE 3R-4 FAN SHROUD FOR 3239 FANS, RAL 7035 PAINTED CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| US TOYO HVAC TAC17251115HT | |
| US TOYO HVAC USTF80251153W | |
| VENTILATION FAN, 24VDC, 62CFM, INCLUDES FILTER, 24VDC, 204X204X90MM, 6 WATT, 0.28 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| VENTILATION FAN. FREE 2 YEAR RADWELL WARRANTY | |
| WEG HVAC WEG2546RS | |
| WET LOCATION SQUARE AXIAL FAN, 8 INCH HEIGHT, 8 INCH WIDTH, 4 1/2 INCH DEPTH, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE COOLING FAN, VOLTAGE: 12 VOLTS, WATTAGE: 13 WATTS, MAXIMUM ROTATIONAL SPEED: 2700 RPM, NOISE LEVEL: 38.5 DB. FREE 2 YEAR RADWELL WARRANTY | |
| WRAITH PRISM RGB LED COOLING FAN. FREE 2 YEAR RADWELL WARRANTY | |
| XFAN HVAC RAH1225B2 | |
| XFAN HVAC RAH1278B1-C | |
| XFAN HVAC RAH2260B1-C | |
| ZIEHL-ABEGG HVAC FN040-VDK.0F.V7P2 | |
| ZS PRO, TEMPERATURE, CO2, HUMIDITY, AND VOC SENSOR WITH OCCUPANCY STATUS, OCCUPANCY OVERRIDE, AND SETPOINT ADJUST LCD DISPLAY, ALARM INDICATOR, AND FAN SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY |