STMicroelectronics, Inc. Single Bipolar Transistors TIP35CW

Description
Bipolar (BJT) Transistor NPN 100V 25A 3MHz 125W Through Hole TO-247-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 25A 3MHz 125W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-4633-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-4633-5-ND
Single Bipolar Transistors 497-4633-5-ND
Bipolar (BJT) Transistor NPN 100V 25A 3MHz 125W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN 100V 25A 3MHz 125W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
100V 25A 125W Bipolar Transistor
276-TIP35CW
100V 25A 125W Bipolar Transistor 276-TIP35CW
100V 25A NPN/PNP BJT Transistor TO-247 125W Product overview: TIP35CW from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A, 125W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 25A, 125W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP35CW can be used for catalog matching and distributor lookup.

100V 25A NPN/PNP BJT Transistor TO-247 125W Product overview: TIP35CW from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A, 125W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 25A, 125W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP35CW can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - TIP35CW - 037132-TIP35CW - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP35CW
037132-TIP35CW
TRANSISTORS - Transistors (BJT) - Single - TIP35CW 037132-TIP35CW
Manufacturer: STMicroelectronics Win Source Part Number: 037132-TIP35CW Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 25A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 4V @ 5A, 25A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 10 @ 15A, 4V Maximum Power Dissipation: 125W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037132-TIP35CW
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 5A, 25A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 10 @ 15A, 4V
Maximum Power Dissipation: 125W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP35CW
Bipolar Transistors - BJT TIP35CW
Bipolar Transistors - BJT HIGH POWER TRANS

Bipolar Transistors - BJT HIGH POWER TRANS

Buy Now Datasheet
Transistor Array, Npn, 100V, 25A, To-247; Transistor Polarity Stmicroelectronics - 45AC7849 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Array, Npn, 100V, 25A, To-247; Transistor Polarity Stmicroelectronics
45AC7849
Transistor Array, Npn, 100V, 25A, To-247; Transistor Polarity Stmicroelectronics 45AC7849
TRANSISTOR ARRAY, NPN, 100V, 25A, TO-247; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:3MHz; Power Dissipation Pd:125W; DC Collector Current:25A; DC Current Gain hFE:25hFE; Transistor CaseRoHS Compliant: Yes

TRANSISTOR ARRAY, NPN, 100V, 25A, TO-247; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:3MHz; Power Dissipation Pd:125W; DC Collector Current:25A; DC Current Gain hFE:25hFE; Transistor CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - TIP35CW - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP35CW
Single Bipolar Transistors TIP35CW
TRANS NPN 100V 25A TO247-3

TRANS NPN 100V 25A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP35CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP35CW
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP35CW
TRANS NPN 100V 25A TO247-3

TRANS NPN 100V 25A TO247-3

Supplier's Site
Transistor - 16478333 - Radwell International
Willingboro, NJ, United States
Transistor
16478333
Transistor 16478333
TRANSISTOR ARRAY, NPN, 100V, 25A, TO-247; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V; TRANSITION FREQUENCY FT:3HZ; POWER DISSIPATION PD:125W; DC COLLECTOR CURRENT:25A; DC CURRENT GAIN HFE:25HFE; TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR ARRAY, NPN, 100V, 25A, TO-247; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V; TRANSITION FREQUENCY FT:3HZ; POWER DISSIPATION PD:125W; DC COLLECTOR CURRENT:25A; DC CURRENT GAIN HFE:25HFE; TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 497-4633-5-ND 276-TIP35CW 037132-TIP35CW TIP35CW 45AC7849 TIP35CW TIP35CW 16478333
Product Name Single Bipolar Transistors 100V 25A 125W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - TIP35CW Bipolar Transistors - BJT Transistor Array, Npn, 100V, 25A, To-247; Transistor Polarity Stmicroelectronics Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
Polarity NPN NPN; PNP NPN; NPN NPN NPN; NPN
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
IC(max) 25000 milliamps 25000 milliamps 25000 milliamps
VCEO 100 volts 100 volts 100 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data