STMicroelectronics, Inc. Single FETs, MOSFETs STD5N95K3

Description
N-Channel 950V 4A (Tc) 90W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 950V 4A (Tc) 90W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10412-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10412-6-ND
Single FETs, MOSFETs 497-10412-6-ND
N-Channel 950V 4A (Tc) 90W (Tc) Surface Mount DPAK

N-Channel 950V 4A (Tc) 90W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10412-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10412-1-ND
Single FETs, MOSFETs 497-10412-1-ND
N-Channel 950V 4A (Tc) 90W (Tc) Surface Mount DPAK

N-Channel 950V 4A (Tc) 90W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10412-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10412-2-ND
Single FETs, MOSFETs 497-10412-2-ND
N-Channel 950V 4A (Tc) 90W (Tc) Surface Mount DPAK

N-Channel 950V 4A (Tc) 90W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
SMD 950V 4A DPAK MOSFET Transistor
278-STD5N95K3
SMD 950V 4A DPAK MOSFET Transistor 278-STD5N95K3
950V N-CH MOSFET 4A 3R DPAK Surface Mount Product overview: STD5N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950V, 4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 950V, 4A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N95K3 can be used for catalog matching and distributor lookup.

950V N-CH MOSFET 4A 3R DPAK Surface Mount Product overview: STD5N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950V, 4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 950V, 4A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N95K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N95K3 - 1102902-STD5N95K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N95K3
1102902-STD5N95K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N95K3 1102902-STD5N95K3
Manufacturer: STMicroelectronics Win Source Part Number: 1102902-STD5N95K3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Family Name: STD5N95K3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 460pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): TSM3N90CP ROG; TSM3N100CP ROG; 2SK1528S; 2SK1528S-E; Introduction Date: May 12, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1102902-STD5N95K3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Family Name: STD5N95K3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 460pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): TSM3N90CP ROG; TSM3N100CP ROG; 2SK1528S; 2SK1528S-E;
Introduction Date: May 12, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet Transistor, N Channel, 4 A, 950 V, 3 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 94T3351 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 4 A, 950 V, 3 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
94T3351
Mosfet Transistor, N Channel, 4 A, 950 V, 3 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 94T3351
MOSFET Transistor, N Channel, 4 A, 950 V, 3 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 4 A, 950 V, 3 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Ch Power Mosfet, Supermesh3, 950V, 4A, Dpak; Channel Type Stmicroelectronics - 71R6978 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Power Mosfet, Supermesh3, 950V, 4A, Dpak; Channel Type Stmicroelectronics
71R6978
N Ch Power Mosfet, Supermesh3, 950V, 4A, Dpak; Channel Type Stmicroelectronics 71R6978
N CH POWER MOSFET, SuperMESH3, 950V, 4A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CH POWER MOSFET, SuperMESH3, 950V, 4A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Transistor - 32265760 - Radwell International
Willingboro, NJ, United States
Transistor
32265760
Transistor 32265760
MOSFET TRANSISTOR, N CHANNEL, 4 A, 950 V, 3 OHM, 10 V, 4 V ROHS COMPLIANT: YES, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 4 A, 950 V, 3 OHM, 10 V, 4 V ROHS COMPLIANT: YES, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 950 VDSS <3.5 RDS 4A ID 90W Pw

MOSFET 950 VDSS <3.5 RDS 4A ID 90W Pw

Buy Now Datasheet
Single FETs, MOSFETs - STD5N95K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD5N95K3
Single FETs, MOSFETs STD5N95K3
MOSFET N-CH 950V 4A DPAK

MOSFET N-CH 950V 4A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD5N95K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD5N95K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD5N95K3
MOSFET N-CH 950V 4A DPAK

MOSFET N-CH 950V 4A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-10412-6-ND 278-STD5N95K3 1102902-STD5N95K3 94T3351 71R6978 32265760 STD5N95K3 STD5N95K3 STD5N95K3
Product Name Single FETs, MOSFETs SMD 950V 4A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N95K3 Mosfet Transistor, N Channel, 4 A, 950 V, 3 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics N Ch Power Mosfet, Supermesh3, 950V, 4A, Dpak; Channel Type Stmicroelectronics Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-3 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 460 pF @ 25 V
PD 90000 milliwatts 90000 milliwatts 90000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data