Radwell International Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Product Name Notes
(1652693) D-SUB CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
(2744241) D-SUB CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) D SUB ADAPTER, 25MALE-25FEMALE; D SUB CONNECTOR A:STANDARD D SUB; CONVERT FROM GENDER:PLUG; CONVERT FROM POSITIONS:25POSITION S; D SUB CONNE. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) STANDARD D SUB CONNECTOR, D* SERIES, DA, RECEPTACLE, 15, METAL BODY, SOLDER ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EACH), D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:IDC / IDT; D SUB SHELL SIZE:DA; PRODUCT RANGE:8300 SERIES; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT:...
(PRICE/EACH), D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:IDC / IDT; D SUB SHELL SIZE:DB; PRODUCT RANGE:8200 SERIES; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL...
(PRICE/EACH), D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; NO. OF CONTACTS:25CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:IDC / IDT; D SUB SHELL SIZE:DB; PRODUCT RANGE:8300 SERIES; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT:...
(PRICE/EACH), JACK SOCKET KIT - LONG; ACCESSORY TYPE:JACK SOCKET SCREW KIT; FOR USE WITH:D SUB & D-RIBBON CONNECTORS; THREAD SIZE - METRIC:-; THREAD SIZE - IMPERIAL:4-40; SCREW HEAD HEIGHT:4.8MM; SCREW...
(PRICE/EACH), MICRO D SUB CONNECTOR, RIGHT ANGLE, 102 SERIES, RECEPTACLE, 20 CONTACTS, THROUGH HOLE, PCB MOUNT, CURRENT RATING: 500MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EACH), MICRO D SUB CONNECTOR, STRAIGHT, 102 SERIES, RECEPTACLE, 20, THROUGH HOLE, PCB MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EACH), MINI D-SUB CONN, RCPT, 40POS, PANEL; NO. OF CONTACTS:40CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:102 SERIES; CONTACT TERMINATION TYPE:IDC / IDT; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE...
(PRICE/PACK OF 100), D-SUB CONTACT, PIN, 24-20AWG, CRIMP; FOR USE WITH:OMEGA SM SERIES D-SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:-; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG...
(PRICE/TC), BACKSHELL, D SUB, 15 POSITION, DA, 90DEG; PRODUCT RANGE:-; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ZINC BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), CONNECTOR, D-SUB HOOD DB25/HD44/ ,METALIZED CHROME SURFACE. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), HOOD, D SUB, DE, ZINC; PRODUCT RANGE:-; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ZINC BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), RIGHT ANGLE ASSEMBLED D-SUB HOOD KIT, METAL, TWO PIECE COVER DESIGN FOR EASY, QUICK ASSEMBLY, DIE CAST ZINC ALLOY WITH CHROMIUM PLATED FINISH OFFERS MAXIMUM PROTECTION AGAINST HARMFUL EMI/RFI.
(PRICE/TR), D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, RECEPTACLE; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SCREW; D SUB SHELL SIZE:DE; PRODUCT RANGE:FIELD TERMINATION SERIES; CONNECTOR BODY MATERIAL:METAL BODYROHS COMPL. FREE...
25 PIN MALE CRIMP TYPE SERIES D SUB CONNECTOR; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:-; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:-; CONTACT MATERIAL:-; CONTACT PLATING:- ROHS...
2761596, D-SUB CONNECTOR, 15 POS. FEMALE CONNECTOR, ONE CABLE ENTRY, SCREW CONNECTION TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
9 PIN MALE SOLDER TYPE SERIES ?D? SUB CONNECTOR; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:-; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:-; CONTACT MATERIAL:-; CONTACT PLATING:- ROHS...
9-PIN D-SUB CONNECTOR FOR CANOPEN WITH INTEGRATED TERMINATION RESISTOR, ACCESSORIES, CANOPEN. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, DE-9 PLUG-RJ45 JACK; INTER SERIES CONNECTOR A:D SUB; CONVERT FROM POSITIONS:9POSITIONS ; CONVERT FROM GENDER:PLUG; INTER SERIES CONNECTOR B:RJ45; CONVERT TO POSITIONS:8POSITIONS ; CONVERT TO GENDER:RECEPTACLE; PRODUCT RANGE:- ROHS...
ADAPTER, DSUB CONNECTION, NUMBER OF POSITIONS : 5, 2708753. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, HIGH DENSITY D SUB, PLUG-RECEPTACLE, 15 POSITION; D SUB CONNECTOR A:HIGH DENSITY D SUB; CONVERT FROM GENDER:PLUG; CONVERT FROM POSITIONS:15POSITION S; D SUB CONNECTOR B:HIGH DENSITY D SUB; CONVERT...
BACKSHELL, D, GREY, 15WAY; PRODUCT RANGE:MHDPPK SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180ª; CONNECTOR BODY MATERIAL:NYLON (POLYAMIDE) BODY; CABLE DIAMETER MAX:11.5MM; EXTERNAL DEPTH:15MM; EXTERNAL WIDTH:41MM ROHS COMPLIANT: YES. FREE...
BUS CONNECTOR, 9 PIN, D-SUB TO TERMINAL BLOCK MODULE, -20 TO 75C OPERATING TEMPERATURE RANGE, FEMALE CONTACT TYPE, (2708999). FREE 2 YEAR RADWELL WARRANTY
CABLE CLAMP KIT, D-SUB, DA, ABS; SERIES:AMPLIMITE; D SUB SHELL SIZE:DA; CONNECTOR BODY MATERIAL:ABS; CABLE EXIT ANGLE:180. FREE 2 YEAR RADWELL WARRANTY
CABLE CONNECTOR, 9 POSITION/PIN, FEMALE, D-SUB CONNECTOR, SOLDER. FREE 2 YEAR RADWELL WARRANTY
CONN D-SUB RCPT 9POS STR IDC MALE PIN FREE HANG. FREE 2 YEAR RADWELL WARRANTY
CONN D-SUBMINIATURE F 25 POS ST CABLE MOUNT 25 TE. FREE 2 YEAR RADWELL WARRANTY
CONN D-SUBMINIATURE SKT 37 POS SOLDER RA THRU-HOLE 37 TERMINAL 1 PORT AUTOMOTIVE. FREE 2 YEAR RADWELL WARRANTY
CONNECTION DISTRIBUTOR, PASSIVE RS-485 T-DISTRIBUTOR, FITTED WITH ONE 9-PIN D-SUB PIN STRIP AND FIVE 9-PIN D-SUB SOCKET STRIPS, (2799364). FREE 2 YEAR RADWELL WARRANTY
CONNECTOR & BACKSHELL KIT, D SUB, PLUG, 9 POSITION; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:WPD SERIES; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:- ROHS...
CONNECTOR / D-SUB, 50 POS PLUG, W/ CONTACTS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 15PIN D-SUB MINATURE SOLDER CUP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR ACCESSORY D-SUB HOOD/HOUSING CLAMP/SCR. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR AMPLIMITE D-SUB STANDARD 9PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR ASSEMBLY, BACKSHELL, D SUB, 180 DEGREE, PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BACKSHELL D-SUB. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BACKSHELL KIT, D-SUB STYLE, NYLON, BLACK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BACKSHELL PLASTIC FOR 25PIN D-SUB BEIGE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BACKSHELL, 3300 SREIES, D-SUB, 9 POSITION, 180 DEGREE SHIELDED, STEEL BODY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BACKSHELL, FOR USE WITH D-SUBMINIATURE CONNECTOR, ENCLOSURE MATERIAL METALIZED PLASTIC, 25 PIN, SILVER. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BACKSHELL, FOR USE WITH D-SUBMINIATURE CONNECTOR, ENCLOSURE MATERIAL PLASTIC,CONNECTOR SHELL SIZE:B,SERIES DB, 41.68 X 19.84 MM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR CAP, SCREEN FOR D-SUB . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR COVER, D-SUB, PAIR, DB9, PLASTIC, GRAY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR D SUB KIT, 9 CRIMP, W / CONTACTS, BLACK PLASTIC BACKSHELL, . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR D-SUB 15P BACKSHELL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR D-SUB 20PIN MALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR D-SUB 25POS FEM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR D-SUB 37PIN/MALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR D-SUB 50 PIN RECEPTACLE FEMALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR D-SUB BACKSHELL 9-15POS HOOD PLASTIC. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR D-SUB BACKSHELL KIT SIZE1. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR D-SUB HOOD PLASTIC. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR D-SUB KIT, W/GROMMETS 15P. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR D-SUB PLUG 25POS GOLD. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR D-SUB SHELL NYLON. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR D-SUB STANDARD 9POSITION FEMALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR D-SUB. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR D-SUBMINIATURE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR DSUB RECEPTACLE 15POSITION. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR FILTER ADAPTER D-SUB-15PIN MALE/FEMALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HOOD BACKSHELL, 15 POSITION, D-SUB DIE CAST ZINC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HOOD D-SUB 25POS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HOOD D-SUB. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HOOD, SHIELDED METAL, D-SUB, 25POS, M/F. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR KIT D-SUB MALE 25PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR KIT DSUB FEMALE 25POSITION AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR KIT SHIELDED HDE D-SUB MALE 15PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR KIT, 9-PIN D SUB, SERIAL CN3, COMPONENT TYPE MOTION CONTROL: NON-DRIVE/MOTOR SERVO CABLE, HIGH-DENSITY D-SHELL CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR KIT, D-SUB, MALE, 15PIN, CRIMP, CADMIUM PLATED STEEL SHELL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR MALE 37PIN D-SUBMINIATURE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR MALE D-SUB 9PIN CRIMP TYPE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR MINI PLUG DSUB MALE, 15-PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR PLASTIC BACKSHELL 37POSITION D-SUB. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR PLASTIC BACKSHELL D-SUB COVER 9PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR RA 25 POSITION DSUB. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR SET, D-SUB, 1689158,. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR STANDARD D-SUB ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR STANDARD D-SUBMINIATURE 25POSITION. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR STD D-SUB PLUG 9PIN CRIMP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR STRAIGHT METAL COVERS, FOR USE WITH D-SUBMINIATURE CONNECTOR,ENCLOSURE MATERIAL ZINC ALLOY, CONNECTOR SHELL SIZE DE-9, CONNECTOR TYPE METAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR UNIT D-SUB 25PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 25 POSITION, 2 ROW, D-SUB RECEPTACLE, FEMALE SOCKETS CONNECTOR, THROUGH HOLE, RIGHT ANGLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 9 POSITION D-SUB, 2 ROW, RECEPTACLE, FEMALE SOCKETS, RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 9 POSITION, HD MALE, SOLDER, D-SUB CONNECTOR, UPC: 040293133849. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 9-POSITION, MALE, D-SUB. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 9PIN, D-SUB. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D SUB BACKSHELL, 180DEG, SIZE, CABLE EXIT ANGLE 180, METAL BODY, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D SUB COMB, RECEPTACLE, 13 POSITION, 13W6, PRODUCT RANGE:COMBO D D*M SERIES, INSERT ARRANGEMENT:DC-13W6, NO. OF SIGNAL CONTACTS:7CONTACTS, GENDER:RECEPTACLE, NO. OF POWER POSITIONS:6, CONTACT TERMINATION TYPE:SOLDER ROHS COMPLIANT: NO.
CONNECTOR, D SUB FILTER, RECEPTACLE, 25 POSITION, 820PF, PRODUCT RANGE FCE17 FILTERED D SUB CONNECTORS, D SUB SHELL SIZE DB, GENDER RECEPTACLE, TOTAL 25 CONTACTS, CAPACITANCE 820PF, CONNECTOR BODY MATERIAL...
CONNECTOR, D SUB, 9 POSITION, MALE, SOLDER CUP, STEEL BODY, CONTACT MATERIAL:BRASS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D SUB, AMPLIMITE HDP-20, DB, PLUG, 15 PINS, MALE, METAL, SOLDER. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D SUB, RECEPTACLE, 25 POSITION; PRODUCT RANGE:SHIELDED D SUB CONNECTOR KIT; D SUB SHELL SIZE:DB; GENDER:RECEPTACLE; NO. OF CONTACTS:25CONTA. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D SUB, RECEPTACLE, 50 POSITION, NO. OF CONTACTS:50CONTACTS, GENDER:RECEPTACLE, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DD, PRODUCT RANGE:BASIC D SERIES, CONNECTOR BODY MATERIAL:STEEL BODY, CONTACT MATERIAL:- ROHS COMPLIANT: NO.
CONNECTOR, D SUB, RECEPTACLE, 9POS, FEMALE, SOLDER CUP, 171 SERIES, STEEL BODY, BRONZE CONTACTS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D SUB, RECEPTACLE, 9POS, FEMALE, SOLDER CUP, 172 SERIES, BRASS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB BACKSHELLS, 25C METALLIZED, 1 CABLE ENTRY, 25 POSITION, 13MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB CONNECTION, FEMALE CONNECTOR, AXIAL VERSION WITH TWO CABLE ENTRIES, UNIVERSAL TYPE FOR ALL SYSTEMS, PIN ASSIGNMENT, 9 POSITIONS, NOMINAL VOLTAGE 50 V, NOMINAL CURRENT 100 MA. FREE 2...
CONNECTOR, D-SUB CONTACT INSERT, SHELL SIZE 1, 9X SIGNAL CONTACTS (FEMALE), IP67, (1688395). FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB CONTACT MALE PIN, GOLD 22-28 AWG CRIMP STAMPED. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB HOUSING PLUG, 8 POSITION. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB LATCH SLIDE KIT, 50 POS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB RECEPTACLE, 25 POSITION, FEMALE SOCKET, THROUGH HOLE, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB STANDARD CONNECTORS 25P MALE RIGHT ANGLE .318" FOOTPRINT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, 25 POSITION, 2 ROWS, PLUG, MALE PINS, 250V, 20AWG, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, 25CONTACTS, AMPLIMITE, HDE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, 9 POSITION, 50 VDC, 100 MA, FEMALE CONNECTOR, SCREW CONNECTION, 5 MM STRIPPING LENGTH, 16-26 AWG, -25 TO +80 DEGREE C, IP20, 2761499. FREE 2 YEAR RADWELL WARRANTY...
CONNECTOR, D-SUB, 9 POSITION, MALE, SOLDER CUP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, BACKSHELL ASSEMBLY KIT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, BACKSHELL, SIZE DA,BLACK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, HD FEMALE RECEPTACLE, 44 POS, 3 ROW, R/A THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, HD-20 RIGHT ANGLE, 15 PIN, FEMALE, RECEPTICAL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, HIGH DENSITY PLUG, 26 SOLDER CUP PIN CONTACT, SIZE 15 SHELL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, HIGH DENSITY, 15 POSITION, 3 ROW, MALE PINS, PLUG, FREE HANINGING, PANEL MOUNT, SOLDER CUP, 22AWG, IP20. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, HIGH DENSITY, 62 POSITION, 3 ROW, MALE, CRIMP, 5 AMP, (30PK). FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, IP20, HOUSING RECEPTACLE, 8 POSITION, FOR FEMALE CONTACTS, GREEN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, MALE, 13 POSITION, 2 ROWS, SOLDER CUP, FREE HANGING, 3013W3P. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, PLUG MALE PINS, 15 POS, 2 ROW, R/A, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, PLUG MALE PINS, 9 POS, R/A THROUGH HOLE, HOUSING/SHELL (4-40), 10.4MM BACKSET SPACING. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, PLUG, 15 POS MALE PINS, R/A, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, PLUG, 9 POS, R/A, MALE PINS, SOLDER. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, PLUG, 9POS, VERTICAL, SOLDER THRU HOLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, PLUG, MALE PINS, 15 POS, R/A THROUGH HOLE, HOUSING/SHELL (4-40), 10.4 BACKSET SPACING. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, PLUG, MALE PINS, 9 POS, MATING SIDE, FEMALE SCREWLOCK (4-40), R/A THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, PLUG, MALE PINS, 9 POS, R/A THROUGH HOLE, MATING SIDE, FEMALE SCREWLOCK (4-40). FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, PLUG, MALE, 9PIN, 2 ROWS, SMD RIGHT ANGLE, 30V. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, RECEPTACLE FEMALE SOCKET, 37 POS, R/A THROUGH HOLE, HOUSING/SHELL (4-40), 10.4MM BACKSET SPACING. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, RECEPTACLE, 9 POS, MATING SIDE, FEMALE SCREWLOCK (4-40), R/A THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, RECEPTACLE, 9 POS, STANDARD, SOLDER CUP, FEMALE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, RECEPTACLE, STANDARD CONNECTORS, 9 POS., SOLDER CUP, FEMALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, STANDARD RECEPTACLE, 37 SOLDER CUP SOCKET CONTACT, TIN PLATED SHELL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUBMINIATURE TO SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUBMINIATURE, CRIMP-TYPE, 25POSITION FEMALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, DSUB, 15POS, 3 ROWS, FEMALE RCPT, R/A THRU HOLE . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, GENDER CHANGER, DSUB, ADAPTER, M/F, 9 POSITION, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, HOUSING, HD D SUB, RECEPTACLE, 15 POSITION; PRODUCT RANGE:-; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DE; GENDER:RECEPTACLE;. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, MALE, 9PIN, D-SUB. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, STD D SUB, PLUG, 9 POSITION, SOLDER, NO. OF CONTACTS:9CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DE, PRODUCT RANGE:D SUB STANDARD SERIES, CONNECTOR BODY MATERIAL:STEEL BODY, CONTACT MATERIAL:-ROHS...
CONNECTOR, STD D SUB, PLUG, 9 POSITION, SOLDER, NO. OF CONTACTS:9CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DE, PRODUCT RANGE:PCB SERIES, CONNECTOR BODY MATERIAL:METAL BODY, CONTACT MATERIAL:- ROHS COMPLIANT:...
CONNECTOR, STD D SUB, RECEPTACLE, 9 POSITION; PRODUCT RANGE:D SUB STANDARD SERIES; D SUB SHELL SIZE:DE; GENDER:RECEPTACLE; NO. OF CONTACTS:9CONTACTS;. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR,CONTACT SOCKET, 9POSITION, CRIMP, 24-20AWG, D-SUB RECEPTACLE, FEMALE. FREE 2 YEAR RADWELL WARRANTY
CONT, DSUB MALE FLASH 100/RL. FREE 2 YEAR RADWELL WARRANTY
CONTACT PIN D-SUB. FREE 2 YEAR RADWELL WARRANTY
CRIMP AND SOLDER CUP D-SUB CONNECTORS, CPM, CRIMP AND POKE FEMALE PINS, 10 PIN PACKAGE. FREE 2 YEAR RADWELL WARRANTY
D SUB ADAPTER, 15 POSITION, PLUG-RECEPTACLE, D SUB CONNECTOR A: STANDARD D SUB, CONVERT FROM GENDER:PLUG, D SUB CONNECTOR B:STANDARD D SUB, CONVERT TO GENDER:RECEPTACLE, ROHS COMPLIANT: YES. FREE 2...
D SUB ADAPTER, 15MALE-15FEMALE; D SUB CONNECTOR A:HIGH DENSITY D SUB; CONVERT FROM GENDER:PLUG; CONVERT FROM POSITIONS:15POSITION S; D SUB CONNECTOR B:HIGH DENSITY D SUB; CONVERT TO GENDER:RECEPTACLE; CONVERT TO...
D SUB ADAPTER, 25 CONTACTS, 2 ROWS, DB25 PRIMARY, PVC, GOLD PLATED, RIGHT ANGLE, SHIELDED. FREE 2 YEAR RADWELL WARRANTY
D SUB ADAPTER, 9 POSITION, PLUG-PLUG, D SUB CONNECTOR A STANDARD D SUB, CONVERT FROM GENDER PLUG, CONVERT FROM POSITIONS 9POSITIONS, D SUB CONNECTOR B STANDARD D SUB, CONVERT TO...
D SUB ADAPTER, 9 POSITION, PLUG-RECEPTACLE, D SUB CONNECTOR A STANDARD D SUB, CONVERT FROM GENDER PLUG, CONVERT FROM POSITIONS 9POSITIONS, D SUB CONNECTOR B STANDARD D SUB, CONVERT TO...
D SUB ADAPTER, 9 POSITION, RECEPTACLE-RECEPTACL E, D SUB CONNECTOR A STANDARD D SUB, CONVERT FROM GENDER RECEPTACLE, CONVERT FROM POSITIONS 9POSITIONS, D SUB CONNECTOR B STANDARD D SUB, CONVERT...
D SUB ADAPTER, 9MALE-9FEMALE; D SUB CONNECTOR A:STANDARD D SUB; CONVERT FROM GENDER:PLUG; CONVERT FROM POSITIONS:9POSITIONS ; D SUB CONNECTOR B:STANDARD D SUB; CONVERT TO GENDER:RECEPTACLE; CONVERT TO POSITIONS:9POSITIONS ROHS...
D SUB BACK SHELL, 180DEG, SIZE DB, ZINC, PRODUCT RANGE ARMOR 979 SERIES, D SUB SHELL SIZE DB, CABLE EXIT ANGLE 180, CONNECTOR BODY MATERIAL ZINC ALLOY BODY, ROHS COMPLIANT...
D SUB BACK SHELL, 180DEG, SIZE DE, ABS, PRODUCT RANGE ARMOR 970 SERIES, D SUB SHELL SIZE DE, CABLE EXIT ANGLE 180, CONNECTOR BODY MATERIAL ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY,...
D SUB BACK SHELL, 970 SERIES, D SUB SHELL SIZE:DB, CABLE EXIT ANGLE:180, PLASTIC, BLACK. FREE 2 YEAR RADWELL WARRANTY
D SUB BACK SHELL, SIZE DD, ZINC ALLOY, PRODUCT RANGE 979 SERIES, D SUB SHELL SIZE DD, CABLE EXIT ANGLE 180, CONNECTOR BODY MATERIAL ZINC ALLOY BODY, ROHS COMPLIANT YES.
D SUB BACK SHELL, SIZE DE, ABS, PRODUCT RANGE 973 SERIES, D SUB SHELL SIZE DE, CABLE EXIT ANGLE 180, CONNECTOR BODY MATERIAL ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY, ROHS COMPLIANT...
D SUB BACKSHELL, DE, 180 , METALLISED THERMOPLASTIC BODY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
D SUB BACKSHELL, SIZE DA, PLASTIC; PRODUCT RANGE:-; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:40¦; CONNECTOR BODY MATERIAL:PLASTIC BODY; CONNECTOR TYPE:D SUB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
D SUB CONN, RCPT, 9POS, DE, IDC, GENDER FEMALE. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR ADAPTER, LOW PROFILE TELCO, STANDARD D SUB, PLUG, 9 POSITIONS. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR ADAPTER, NULL MODEM, D-SUB PLUG 9 POSITION TO D-SUB RECEPTACLE 9 POSITION, MALE TO FEMALE. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR ADAPTER, STANDARD D SUB, RECEPTACLE, 9 POSITIONS. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR HOUSING, D SUB, D25, PLUG, 25, METAL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR KIT, PLUG, 25 POSITION, CRIMP; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DB; PRODUCT RANGE:D SUB CONNECTOR KITS; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:-...
D SUB CONNECTOR KIT, STANDARD, 9 POSITION, RECEPTACLE; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:D SUB CONNECTOR KITS; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT:...
D SUB CONNECTOR RECEPTACLE, 50 POSITION, CRIMP, SIZE: DD. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR SOCKET, 9 WAY, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, 14 POSITION, RECEPTACLE, PANEL MOUNT, THROUGH HOLE, RIGHT ANGLE, SOLDER. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, 171 SERIES, DE, RECEPTACLE, 9, STEEL, THROUGH HOLE, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, 2 AMP, 1 KV, 9 CONTACTS, FEMALE, FIXING FLANGE WITH FEED THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, DB-9, 9 CONTACTS, RECEPTACLE, SOLDER CUP, STEEL BODY. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, DB15, 15 CONTACTS, 2 ROW, PLUG MALE PINS, SOLDER CUP, METAL BODY. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, DB25, 25 CONTACTS, 2 ROW, PLUG MALE PINS, SOLDER CUP, METAL BODY. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, HIGH DENSITY, 26 CONTACTS, DA, RECEPTACLE, CRIMP CONTACT TERMINATION. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, MALE PIN, 50 POSITION, 3 ROW, PANEL MOUNT, 1 AMP, COPPER ALLOY CONTACT MATERIAL, -55 C TO 105 C OPERATING TEMPERATURE, GROUNDING INDENT. FREE 2 YEAR RADWELL...
D SUB CONNECTOR, PLUG, 15 POSITION; NO. OF CONTACTS:15CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:THROUGH HOLE; D SUB SHELL SIZE:DA; PRODUCT RANGE:D*M SERIES; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT:...
D SUB CONNECTOR, PLUG, 25POS, NO. OF CONTACTS 25CONTACTS, GENDER PLUG, CONTACT TERMINATION TYPE SOLDER, D SUB SHELL SIZE DB, PRODUCT RANGE 172 SERIES, CONNECTOR BODY MATERIAL STEEL BODY, CONTACT...
D SUB CONNECTOR, PLUG, 25POS, NO. OF CONTACTS 25CONTACTS, GENDER PLUG, CONTACT TERMINATION TYPE THROUGH HOLE, D SUB SHELL SIZE DB, PRODUCT RANGE 171 SERIES, CONNECTOR BODY MATERIAL STEEL BODY,...
D SUB CONNECTOR, PLUG, 37POS, NO. OF CONTACTS 37CONTACTS, GENDER PLUG, CONTACT TERMINATION TYPE THROUGH HOLE, D SUB SHELL SIZE DC, PRODUCT RANGE 171 SERIES, CONNECTOR BODY MATERIAL STEEL BODY,...
D SUB CONNECTOR, PLUG, 9POS, NO. OF CONTACTS 9CONTACTS, GENDER PLUG, CONTACT TERMINATION TYPE SOLDER, D SUB SHELL SIZE DE, PRODUCT RANGE 171 SERIES, CONNECTOR BODY MATERIAL STEEL BODY, CONTACT...
D SUB CONNECTOR, RECEPTACLE, 25 POSITION, NO. OF CONTACTS:25CONTACTS, GENDER:RECEPTACLE, CONTACT TERMINATION TYPE:THROUGH HOLE, D SUB SHELL SIZE:DB, PRODUCT RANGE:D*M SERIES, CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: NO. FREE 2...
D SUB CONNECTOR, RECEPTACLE, 25POS; NO. OF CONTACTS:25CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DB; PRODUCT RANGE:NORCOMP - 172 SERIES; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES.
D SUB CONNECTOR, RECEPTACLE, 9POS, NO. OF CONTACTS 9CONTACTS, GENDER RECEPTACLE, CONTACT TERMINATION TYPE THROUGH HOLE, D SUB SHELL SIZE DE, PRODUCT RANGE 182 SERIES, CONNECTOR BODY MATERIAL STEEL BODY,...
D SUB CONNECTOR, RIGHT ANGLE, R/A PCB MOUNT D SUB, DE, PLUG, 9, SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG, NO. OF CONTACTS:15CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:CRIMP, D SUB SHELL SIZE:DA, PRODUCT RANGE:M24308 SERIES, CONNECTOR BODY MATERIAL:METAL BODY, BODY MATERIAL:STEEL ROHS COMPLIANT: NO.
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG, NO. OF CONTACTS:15CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DA, PRODUCT RANGE:BASIC D SERIES, CONNECTOR BODY MATERIAL:METAL BODY, CONNECTOR TYPE:D SUB ROHS...
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG, NO. OF CONTACTS:15CONTACTS, GENDER:PLUG, D SUB SHELL SIZE:DE, PRODUCT RANGE:AMPLIMITE HD-22 SERIES, CONNECTOR BODY MATERIAL:METAL BODY, CONTACT TERMINATION TYPE:SOLDER ,ROHS COMPLIANT: YES. FREE...
D SUB CONNECTOR, STANDARD, 19 POSITION, PLUG, NO. OF CONTACTS:19CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:CRIMP, D SUB SHELL SIZE:DE, PRODUCT RANGE:2D SERIES, CONNECTOR BODY MATERIAL:METAL BODY, CONTACT MATERIAL:COPPER ROHS COMPLIANT: NO.
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG, NO. OF CONTACTS:25CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DB, PRODUCT RANGE:DAM SERIES, CONNECTOR BODY MATERIAL:METAL BODY, CONTACT MATERIAL:BRASS ROHS COMPLIANT: NO.
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DB; PRODUCT RANGE:RIBBON CABLE IDC SERIES; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES.
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE, NO. OF CONTACTS:25CONTACTS, GENDER:RECEPTACLE, CONTACT TERMINATION TYPE:CRIMP, D SUB SHELL SIZE:DB, PRODUCT RANGE:D*U SERIES, CONNECTOR BODY MATERIAL:METAL BODY, BODY MATERIAL:STEELROHS COMPLIANT: NO. FREE...
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE, NO. OF CONTACTS:25CONTACTS, GENDER:RECEPTACLE, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DB, PRODUCT RANGE:BASIC D SERIES, CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: NO. FREE...
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; NO. OF CONTACTS:25CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES. FREE...
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; NO. OF CONTACTS:25CONTACTS; GENDER:RECEPTACLE; D SUB SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE HD-20 SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT TERMINATION TYPE:SOLDER ;ROHS COMPLIANT: YES. FREE...
D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; NO. OF CONTACTS:26CONTACTS; GENDER:PLUG; D SUB SHELL SIZE:DA; PRODUCT RANGE:HD SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT TERMINATION TYPE:SOLDER; CONTACT MATERIAL:COPPER ALLOY ;ROHS COMPLIANT:...
D SUB CONNECTOR, STANDARD, 26POS, RCPT; CONNECTOR TYPE:HIGH DENSITY D SUB; NO. OF CONTACTS:26; D SUB SHELL SIZE:DA; CONNECTOR BODY MATERIAL:METAL; GEN. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG, NO. OF CONTACTS:37CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:CRIMP, D SUB SHELL SIZE:DC, PRODUCT RANGE:DAM SERIES, CONNECTOR BODY MATERIAL:METAL BODY, CONTACT MATERIAL:BRASS ROHS COMPLIANT: NO.
D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE, NO. OF CONTACTS:37CONTACTS, GENDER:RECEPTACLE, CONTACT TERMINATION TYPE:CRIMP, D SUB SHELL SIZE:DC, PRODUCT RANGE:D*MAM SERIES, CONNECTOR BODY MATERIAL:STAINLESS STEEL BODY ROHS COMPLIANT: YES. FREE...
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG, NO. OF CONTACTS:9CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DE, PRODUCT RANGE:AMPLIMITE HDP-20 SERIES, CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES. FREE...
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG, NO. OF CONTACTS:9CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DE, PRODUCT RANGE:BASIC D SERIES, CONNECTOR BODY MATERIAL:STEEL BODY, CONNECTOR TYPE:D SUB ROHS...
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DE; PRODUCT RANGE:STAMPED CONTACTS SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONNECTOR TYPE:D SUBROHS COMPLIANT:...
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:IDC / IDT; D SUB SHELL SIZE:DE; PRODUCT RANGE:IDC SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT MATERIAL:COPPER ALLOYROHS...
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:PCB SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES.
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE, NO. OF CONTACTS:9CONTACTS, GENDER:RECEPTACLE, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DA, PRODUCT RANGE:AMPLIMITE HD-20 SERIES, CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES. FREE...
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE, NO. OF CONTACTS:9CONTACTS, GENDER:RECEPTACLE, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DE, PRODUCT RANGE:BASIC D SERIES, CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: NO. FREE...
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE, SOLDER; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:SOLDER POT SERIES; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES.
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; D SUB SHELL SIZE:DE; PRODUCT RANGE:D SUB STANDARD SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT TERMINATION TYPE:SOLDER ;ROHS COMPLIANT: YES.
D SUB CONNECTOR, STANDARD, PLUG, 15 POSITION; NO. OF CONTACTS:15CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SCREW; D SUB SHELL SIZE:DA; PRODUCT RANGE:FIELD TERMINATION SERIES; CONNECTOR BODY MATERIAL:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES.
D SUB CONNECTOR, STANDARD, PLUG, DP SERIES, 25 CONTACTS, DB, SOLDER. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, STANDARD, RECEPTACLE, 15 CONTACTS, SOLDER. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, STANDARD, RECEPTACLE, 15 POSITION; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:-; D SUB SHELL SIZE:DA; PRODUCT RANGE:FIELD TERMINATION SERIES; CONNECTOR BODY MATERIAL:-; CONTACT MATERIAL:-ROHS COMPLIANT: YES. FREE...
D SUB CONNECTOR, STANDARD, RECEPTACLE, 25 POSITION, FIELD TERMINATION SERIES. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, STANDARD,RECEPTACLE, 9 POSITION; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SCREW; D SUB SHELL SIZE:DE; PRODUCT RANGE:FIELD TERMINATION SERIES; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES. FREE 2...
D SUB CONNECTOR, TIN & DIMPLE, D TIN AND DIMPLE, DA, PLUG, 15, METAL, IDC / IDT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, TIN & DIMPLE, D TIN AND DIMPLE, DC, PLUG, 37, METAL, IDC / IDT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, TIN & DIMPLE, D TIN AND DIMPLE, DC, RECEPTACLE, 37, METAL, IDC / IDT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
D SUB COVER, 180DEG, ZINC ALLOY; PRODUCT RANGE:-; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180ª; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
D SUB COVER, DA CONNECTOR SHELL SIZE, ZINC BODY MATERIAL, 15 PIN, 45 DEGREE EXIT. FREE 2 YEAR RADWELL WARRANTY
D SUB COVER, SIZE DA, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; BODY COLOR:GREY ROHS COMPLIANT: YES. FREE 2 YEAR...
D SUB COVER, SIZE DB, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:45¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; ACCESSORY TYPE:PLASTIC COVER; BODY COLOR:GREY; CONNECTOR SHELL SIZE:DB...
D SUB COVER, SIZE DB, ZINC ALLOY; PRODUCT RANGE:-; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:D SUB COVER; BODY COLOR:BLACK; CONNECTOR SHELL SIZE:DB;
D SUB COVER, SIZE DC, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DC; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; ACCESSORY TYPE:METALIZED PLASTIC COVER; BODY COLOR:SILVER ROHS COMPLIANT:...
D SUB GENDER CHANGER, 15MALE-15FEMALE; D SUB CONNECTOR A:STANDARD D SUB; CONVERT FROM GENDER:PLUG; CONVERT FROM POSITIONS:15POSITION S; D SUB CONNECTOR B:STANDARD D SUB; CONVERT TO GENDER:RECEPTACLE; CONVERT TO POSITIONS:15POSITION...
D SUB GENDER CHANGER, 15MALE-15MALE; D SUB CONNECTOR A:STANDARD D SUB; CONVERT FROM GENDER:PLUG; CONVERT FROM POSITIONS:15POSITION S; D SUB CONNECTOR B:STANDARD D SUB; CONVERT TO GENDER:PLUG; CONVERT TO POSITIONS:15POSITION...
D SUB GENDER CHANGER, 9FEMALE-9FEMALE, D SUB CONNECTOR A:STANDARD D SUB, CONVERT FROM GENDER:RECEPTACLE; CONVERT FROM POSITIONS:9POSITIONS ; D SUB CONNECTOR B:STANDARD D SUB,CONVERT TO GENDER:RECEPTACLE, CONTACT MATERIAL:BRASS. FREE 2...
D SUB GENDER CHANGER, 9MALE-9MALE; D SUB CONNECTOR A:STANDARD D SUB; CONVERT FROM GENDER:PLUG; CONVERT FROM POSITIONS:9POSITIONS ; D SUB CONNECTOR B:STANDARD D SUB; CONVERT TO GENDER:PLUG; CONVERT TO POSITIONS:9POSITIONS...
D SUB HOOD, SIZE DA, ZINC; PRODUCT RANGE:MHD45ZK SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:90; CONNECTOR BODY MATERIAL:ZINC BODY; ACCESSORY TYPE:SIDE ENTRY HOOD; CONNECTOR SHELL SIZE:DA; EXTERNAL DEPTH:14.5MM ROHS...
D SUB SHELL, PLUG, 15POS, METAL, NO. OF POSITIONS:15POSITION S, CONNECTOR TYPE:D SUB, CONNECTOR SHELL SIZE:DA, PRODUCT RANGE:-, GENDER:PLUG, CONNECTOR BODY MATERIAL:METAL BODY, FOR USE WITH:D SUB CONTACTS ROHS COMPLIANT:...
D SUB SHELL, PLUG, SIZE 1, STEEL; CONNECTOR TYPE:D SUB; SERIES:AMPLIMITE HDP-20; CONNECTOR SHELL SIZE:1; CONNECTOR BODY MATERIAL:METAL; BODY DEPTH:0.422; BODY MATERIAL:STEEL; BODY WIDTH:1.213; CONNECTOR TYPE:D SUB ROHS COMPLIANT: NO.
D SUB SHELL, RCPT, 25 POSITION, METAL; NO. OF POSITIONS:25POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:-; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; FOR USE WITH:D SUB CONTACTS ROHS...
D SUB SHELL, RECEPTACLE, METAL, 15 POSITIONS, CONNECTOR TYPE: D SUB, CONNECTOR SHELL SIZE: DA, GENDER: FEMALE RECEPTACLE, CONNECTOR BODY MATERIAL: METAL BODY, FOR USE WITH: D SUB CONTACTS. FREE...
D SUB SHELL, SIZE DC, STEEL, NO. OF POSITIONS 37POSITIONS, CONNECTOR TYPE D SUB, CONNECTOR SHELL SIZE DC, PRODUCT RANGE 170 SERIES, GENDER PLUG, CONNECTOR BODY MATERIAL STEEL BODY, ROHS...
D SUBMINIATURE CONNECTOR, 15 CONTACTS, 3 ROW, MALE, HIGH DENSITY, UNTHREADED, 0.09 INCH PITCH, CRIMP TERMINAL, HOLE .112-.124, PLUG. FREE 2 YEAR RADWELL WARRANTY
D SUBMINIATURE CONNECTOR, 15 CONTACTS, 3 ROWS, FEMALE, HOLE .115-.125, RECEPTACLE, HIGH DENSITY, UNTHREADED. FREE 2 YEAR RADWELL WARRANTY
D SUBMINIATURE CONNECTOR, 15 CONTACTS, FEMALE, SOLDER TERMINAL, 20-28 AWG. FREE 2 YEAR RADWELL WARRANTY
D SUBMINIATURE CONNECTOR, 25 CONTACTS, FEMALE, 0.109 INCH PITCH, SOLDER TERMINAL, #4-40, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
D SUBMINIATURE CONNECTOR, 25 CONTACTS, MALE, 0.109 INCH/2.7 MM PITCH, SOLDER TERMINAL, HOLE .12, PLUG. FREE 2 YEAR RADWELL WARRANTY
D SUBMINIATURE CONNECTOR, 25 CONTACTS, MALE, 0.109 INCH/2.7 MM PITCH, SOLDER TERMINAL, LOCKING. FREE 2 YEAR RADWELL WARRANTY
D SUBMINIATURE CONNECTOR, 9 CONTACTS, FEMALE, SOLDER TERMINAL, M3, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
D-SUB ADAPTERS & GENDER CHANGERS, DB9, FEM TO MALE . FREE 2 YEAR RADWELL WARRANTY
D-SUB BACKSHELL, 15P, METAL HOOD, 2 PIECE, CABLE DISMETER 11.8MM. 15 POSITION. FREE 2 YEAR RADWELL WARRANTY
D-SUB BACKSHELL, 17 SERIES, DE SHELL SIZE, NYLON BODY. FREE 2 YEAR RADWELL WARRANTY
D-SUB BACKSHELLS, DSUB JUNCTION SHELL. FREE 2 YEAR RADWELL WARRANTY
D-SUB BUS CONNECTOR, 1 AMP, 50 VDC, 100 MA, 9 PIN MALE CONNECTION, 5 MM STRIPPING LENGTH, 26-16 AWG, ONE CABLE ENTRY, SCREW TERMINAL, -25 TO +80 DEGREE C, IP20...
D-SUB BUS CONNECTOR, 15-PIN MALE, ONE 35 DEGREE CABLE ENTRY, UNIVERSAL TYPE, 50 VDC, 100 MA, METAL PLATED ABS HOUSING, (2761606). FREE 2 YEAR RADWELL WARRANTY
D-SUB BUS CONNECTOR, 9- POSITION, AXIAL VERSION, W/TWO CABLE ENTRIES, BUS SYSTEM: CAN/CAN OPEN/SAFETY BUS P, PIN ASSIGNMENT: 2/3/7, SCREW CONN TERMINAL BLOCKS, 5 VOLT, 100 MA, (2306566). FREE 2...
D-SUB COMB CONNECTOR, PLUG, DC-21WA4, PRODUCT RANGE:COMBO D*MM SERIES, INSERT ARRANGEMENT:DC-21WA4 , NO. OF SIGNAL CONTACTS:17CONTACTS, GENDER:PLUG, NO. OF POWER POSITIONS:4, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DC ROHS COMPLIANT:...
D-SUB CONN, RCPT, 9POS, TH; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:THROUGH HOLE; D SUB SHELL SIZE:DE; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE...
D-SUB CONN, RCPT, 9POS, TH; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; D SUB SHELL SIZE:DE; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT TERMINATION TYPE:THROUGH HOLE; CONTACT MATERIAL:COPPER ALLOY; CONTACT ;ROHS COMPLIANT: YES.
D-SUB CONNECTOR 25 PINS, OBSOLETE, AVAILABLE, NEVER USED, SURPLUS, REBUILT SURPLUS, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
D-SUB CONNECTOR CABLE, 5 METER, 25 PIN CONNECTOR, FEMALE, 25 WIRE. FREE 2 YEAR RADWELL WARRANTY
D-SUB CONNECTOR, 170 SERIES, 9 POSITION, 2 ROWS, 1 SHELL SIDE, SINGLE CONTACT TYPE, FEMALE, FREE HANGING MOUNT TYPE. FREE 2 YEAR RADWELL WARRANTY
D-SUB CONNECTOR, 25/F-SH, 2761619, 25-POS. FEMALE CONNECTOR, ONE CABLE ENTRY < 35 DEG, UNIVERSAL TYPE FOR ALL SYSTEMS, 2761619. FREE 2 YEAR RADWELL WARRANTY
D-SUB CONNECTOR, 7.5 AMP, 25 POSITIONS, 2 ROWS, FEMALE SOCKET, GOLD CONTACTS, B25 INSERT ARRANGEMENT, 3(B) SHELL SIZE, WIRE MOUNT, SOLDER TERMINATION. FREE 2 YEAR RADWELL WARRANTY
D-SUB CONNECTOR, 9POS, RECEPTACLE FEMALE SOCKET, SMD R/A, BOARDLOCKS, 4-40 INSERT. FREE 2 YEAR RADWELL WARRANTY
D-SUB CONNECTOR, AMPLIMITE 109 SERIES, COMBO STYLE, 21 POSITIONS, 21C4 SHELL SIZE, -50 TO +125 CELSIUS OPERATING, FREE HANGING/IN-LINE, FOR MALE CONTACTS, CONTACTS NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY...
D-SUB CONNECTOR, LOW PROFILE, STANDARD, 25 POSITION. FREE 2 YEAR RADWELL WARRANTY
D-SUB CONNECTOR, LOW PROFILE, STANDARD, 9 POSITION. FREE 2 YEAR RADWELL WARRANTY
D-SUB CONNECTOR, MALE, 25PIN, 100MA, 60V, IP20, ACRYLONITRILE BUTADIENE STYRENE HOUSING, DIE CAST, (2761622). FREE 2 YEAR RADWELL WARRANTY
D-SUB CONNECTOR, PLUG, 15POS, SOLDER, NO. OF CONTACTS:15CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DA, PRODUCT RANGE:-, CONNECTOR BODY MATERIAL:STEEL BODY, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2...
D-SUB CONNECTOR, PLUG, 25POS, THT; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:THROUGH HOLE; D SUB SHELL SIZE:DB; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NO. FREE...
D-SUB CONNECTOR, PLUG, 37 POSITION, STEEL BODY, COPPER ALLOY CONTACT PLATING. FREE 2 YEAR RADWELL WARRANTY
D-SUB CONNECTOR, PLUG, 44POS, CRIMP, NO. OF CONTACTS:44CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:CRIMP, D SUB SHELL SIZE:DB, PRODUCT RANGE:M2000 SERIES, CONNECTOR BODY MATERIAL:STEEL BODY, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE...
D-SUB CONNECTOR, PLUG, 50POS, NO. OF CONTACTS:50CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:CRIMP, D SUB SHELL SIZE:DD, PRODUCT RANGE:D*MA SERIES, CONNECTOR BODY MATERIAL:STEEL BODY, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NO. FREE 2...
D-SUB CONNECTOR, PROFIBUS ATTACHABLE, WITH DIAGNOSTICS LEDS AND PROGRAMMING PORT, STRAIGHT, 1201035001. FREE 2 YEAR RADWELL WARRANTY
D-SUB CONNECTOR, Q SERIES, 40 PIN, SOLDER TYPE, FOR I/O CARDS. FREE 2 YEAR RADWELL WARRANTY
D-SUB CONNECTOR, RCPT, 25POS, SOLDER; NO. OF CONTACTS:25CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DB; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2...
D-SUB CONNECTOR, RECEPTACLE, 9POS, TH; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD ROHS COMPLI. FREE...
D-SUB CONNECTOR, RECEPTACLE, DE-9POS, TH; D SUB CONNECTOR TYPE:STANDARD; GENDER:RECEPTACLE; PRODUCT RANGE:-; NO. OF CONTACTS:9CONTACTS; D SUB SHELL SIZE:DE; CONTACT TERMINATION TYPE:SOLDER; CONNECTOR MOUNTING:THROUGH HOLE MOUNT RIGHT ANGLEROHS COMPLIANT: .
D-SUB CONNECTOR, STANDARD, SOLDER 9-PIN, STRAIGHT, MALE, 2-ROWS, PLUG TYPE. FREE 2 YEAR RADWELL WARRANTY
D-SUB CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
D-SUB CONTACT, SOCKET, CRIMP, 22-18AWG; FOR USE WITH:D SUB CONNECTORS; CONTACT GENDER:SOCKET; CONTACT MATERIAL:NICKEL; CONTACT PLATING:GOLD PLATED CON. FREE 2 YEAR RADWELL WARRANTY
D-SUB COVER, PAIR, DB25, INCLUDES MATING HARDWARE, SNAP-TOGETHER DESIGN, PLASTIC, BLACK. FREE 2 YEAR RADWELL WARRANTY
D-SUB GENDER CHANGER, (1652651), SHELL SIZE 1, WITH NINE SIGNAL CONTACTS, TYPE OF CONTACT PIN, GENDER CHANGER, FIXING WITH 4-40 UNC THREAD. FREE 2 YEAR RADWELL WARRANTY
D-SUB HOOD D-9 STANDARD PLASTIC GRAY. FREE 2 YEAR RADWELL WARRANTY
D-SUB HOOD KIT, DB15 / HD26, BLACK, AVAILABLE IN D-SUB 9 AND 25 POSITION. FREE 2 YEAR RADWELL WARRANTY
D-SUB HOOD KIT, DB15 / HD26, GRAY, AVAILABLE IN D-SUB 9 / 25 AND 37 POSITION. FREE 2 YEAR RADWELL WARRANTY
D-SUB HOOD, DB15, METAL, SI. FREE 2 YEAR RADWELL WARRANTY
D-SUB MICRO-D CONNECTORS HMIK SV BEL SDP FEM ANG 50P . FREE 2 YEAR RADWELL WARRANTY
D-SUB MIXED CONTACT CONNECTOR, 2W2C FEMALE ,2 ROW, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
D-SUB PLASTIC HOOD ,POLES 9,D-SUB BACKSHELL, 9C SIDE OUTLET. FREE 2 YEAR RADWELL WARRANTY
D-SUB PLUG, 25-PIN, PLUG D-SUB CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
D-SUB PLUG, 9 POSITION, PCB CONNECTION, SCREW CONNECTION, UNIVERSAL, AXIAL DESIGN, 2 CABLE ENTRIES, (2904467). FREE 2 YEAR RADWELL WARRANTY
D-SUB PLUG, SUBCON SERIES, RECEPTACLE, 5 V, 100 MA, SAFETYBUS P UP TO 1 MBPS, 9 CONTACTS, SCREW CONNECTION TERMINATION, METAL BODY, (2744694). FREE 2 YEAR RADWELL WARRANTY
D-SUB PORT 16PIN. FREE 2 YEAR RADWELL WARRANTY
D-SUB PROTECTIVE COVER, SHELL SIZE 2, IP54 DEGREE OF PROTECTION, FOR PANEL MOUNTING FRAME AND SLEEVE HOUSING (1887099). FREE 2 YEAR RADWELL WARRANTY
D-SUB SHAPED CONNECTOR, 50 POSITION, PLUG, MALE PINS, FREE HANGING, SOLDER CUP, REPLACES 10150-3000VE. FREE 2 YEAR RADWELL WARRANTY
D-SUB STANDARD CONNECTOR, 9 POS, FEMALE, R/A THOUGH HOLE, BOARDLOCK, 4-40 SCREW LOCKS, GOLD. FREE 2 YEAR RADWELL WARRANTY
D-SUB STANDARD CONNECTOR, 9 POSITION, SOLDER CUP, WIRE, 2 ROW, MALE PINS. FREE 2 YEAR RADWELL WARRANTY
D-SUB STANDARD CONNECTORS 15P FEMALE VERTICAL DIP SOLDER. FREE 2 YEAR RADWELL WARRANTY
D-SUB STANDARD DENSITY CONNECTOR, INPUT OUTPUT CONNECTORS, STAMPED SIGNAL 3A, STRAIGHT SOLDER CUP, 25 POSITION PLUG, FLASH GOLD, BRIGHT TIN SHELL WITH GROUNDING DIMPLES, 4-40 REAR INSERT. FREE 2 YEAR...
D-SUB(50) I/O MATING CONNECTOR (SOLDER). FREE 2 YEAR RADWELL WARRANTY
D-SUB, CONNECTORS, HIGH DENSITY, 15 POSITION, 3 ROW, 15P, RECPTACLE, FEMALE, THROUGH HOLE, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
D-SUB, STANDARD CONNECTOR, 15-PIN (HD15), FEMALE, SOLDER CUP, 3 ROW, STRAIGHT, PITCH: 2.29 MM. FREE 2 YEAR RADWELL WARRANTY
D-SUB, STANDARD CONNECTOR, 15-PIN (HD15), MALE, SOLDER CUP, 3 ROW, STRAIGHT, PITCH: 2.29 MM.. FREE 2 YEAR RADWELL WARRANTY
D-SUBMINIATURE ADAPTER; CONNECTOR TYPE:D SUB ADAPTER; CONVERT FROM:DB-9 FEMALE; CONVERT TO:DB-25 MALE; BODY MATERIAL:PLASTIC; CONTACT MATERIAL:BRASS;. FREE 2 YEAR RADWELL WARRANTY
D-SUBMINIATURE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
D-SUBMINIATURE CONNECTORS 10PER PACK MALE SCREW LK. FREE 2 YEAR RADWELL WARRANTY
D-SUBMINIATURE GENDER CHANGER; CONNECTOR TYPE:D SUB GENDER CHANGER; CONVERT FROM:DB-9 MALE; CONVERT TO:DB-9 MALE; BODY MATERIAL:PLASTIC; CONTACT MATER. FREE 2 YEAR RADWELL WARRANTY
DA15S065HTLF-DSUB SIGNAL STC 15SOCKET / BULK, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTUER, D-SUB CONNECTOR, 17D SERIES, 300 V,7.5 AMP, 9 POSITIONS, 2 ROWS, FEMALE SOCKET, GOLD CONTACTS, E09 INSERT ARRANGEMENT, !(E) SHELL SIZE, WIRE MOUNT, SOLDER TERMINATION. FREE 2...
DISCONTINUED BY MANUFACTURER 08/05/2022, CONNECTOR HOOD, D-SUB, 9-15 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER ON 10/01/2019, BUS CONNECTOR, PROFIBUS, 9.6-12MB/FC, AXIPORT, 9PIN DSUB, SIMATIC NET, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR KIT, DSUB, 15PIN, SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR, 9-15 POSITION, D-SUB, PROTECTS CRIMP SOLDER CONTACTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR, D-SUB 2 PIECE BACKSHELL, 36 PIN, ROUND CABLE, UNSHIELDED, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR , PLASTIC BACKSHELL, 9 POSITION , D-SUB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR ACCESSORY, D-SUB, DIECAST BACKSHELL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR HOOD, D-SUB, 9-15 POSITION, HIGH DENSITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR HOUSING CLAMP, METAL, FOR D-SUBMINIATURE SIZE 9. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR HOUSING KIT, DSUB, BLACK, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR HOUSING, D SUB, RCPT, 25 POS, CONNECTOR TYPE D SUB, SERIES AMPLIMITE HDP-20, FOR USE WITH SIZE 20 CRIMP SNAP-IN CONTACTS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CONNECTOR HOUSING, D-SUB, 37POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR KIT BACKSHIELD, D-SUB, 0.433 CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR KIT, D-SUB, 9 PINCH, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR PLUG KIT, D-SUB SERIES, FEMALE, STRAIGHT, POLYMER, 9 CONTACTS, SHELL SIZE: E. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR PLUG, MALE, 44PIN, D SUB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR PLUG, SIMATIC DP, PROFIBUS, 9PIN D-SUB, TERMINATING RESISTOR, ISOLATING FUNCTION, W/PG RECEPTACLE, REPLACED BY 6ES7-972-0BA42-0XA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR SHELL, 25POSITION, D-SUB STYLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 25 POSITION, MALE, SOLDER D-SUB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 40 AMP, 8 POSITION, RIGHT ANGLE PINS, D-SUB, IP20 RATING, MALE CONTACT, GREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, BACKSHELL, GRAY PLASTIC, FOR 25PIN D-SUB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, BACKSHELL, PLASTIC, D-SUB, 1.5 DENSITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, D SUB, 9 PIN, HIGH DENSITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, D SUBMINIATURE, CRIMP TYPE, 9 POSITION, FEMALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, D-SUB 25 PIN, 4 BOLT SQUARE FLANGE, 15-5/8 INCHES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, D-SUB PLUG STACKED, 9 POSITION, SOLER CONNECT, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, D-SUB SLEEVE CASING, HOUSING UNIT, WITH CLIP, DOUBLE GLAND, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, D-SUB, 9-PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, D-SUB, 9-PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, D-SUB, 9PIN, FEMALE/MALE, RS-232C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, D-SUB, 9PIN, MALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, HD-20 SERIES, D-SUB, HINGED BACKSHELL, 50 POSITIONS, ROUND, 90` TO 180` UNSHIELDED, THERMOPLASTIC, MATING SCREWS 4-40, ROHS NON-COMPLIANT, GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, PLASTIC BACKSHELL, 15 POSITION, D-SUB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, POT SERIES, D-SUB, SOLDER TERMINATION, PLUG, 9 PIN - MALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, STANDARD D-SUBMINIATURE 9PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, D SUB CONNECTOR KIT, STD, 25 POS, PLUG, CONNECTOR TYPE:D SUB, CONNECTOR BODY MATERIAL:METAL, GENDER:PLUG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, D SUB CONNECTOR, 25 CONTACTS, PLUG, SOLDER CUP, BASIC D SERIES, METAL BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, D SUB CONNECTOR, STANDARD, SOCKET, SOLDER CUP, 25 POSITIONS, PRODUCT RANGE: ITW MCMURDO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, D-SUB ADAPTERS, FILTERED, GENDER CHANGERS, 25 P/S ADAPTER, 5 AMP, 4000 PF, GOLD CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, D-SUB BASE CONNECTOR, SX SERIES, USED WITH 2/3 POSITION SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, D-SUB CONNECTOR, 25PIN, MALE, CRIMP TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, D-SUB CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, D-SUB MIXED LAYOUT STECKER, ROHS: COMPLIANT, PRICE EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, D-SUB PLUG, 25 PIN, ZINC, GROUND INDENTS, SNAP IN CRIMP TYPE PINS FOR MAXIMUM FLEXIBILITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DSUB CONNECTOR, MALE, 44 POS, RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE ADAPTER, FIBER OPTIC TO 25 POSITION DSUB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, VARIOFACE, W/SCREW CONNECTION, HIGH DENSITY D-SUBMINIATURE FEMALE CONNECTOR, REPLACED BY (2322427) VIP-3/SC/HD44SUB/F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD CONNECTORS D-SUB, 09RCPT RA/MS, STD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SLIDE LOCK PLATE, D SUB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STANDARD D-SUBMINIATURE CONNECTOR; CONNECTOR TYPE:D SUB; NO. OF CONTACTS:9; D SUB SHELL SIZE:DE; GENDER:RECEPTACLE; CONTACT TERMINATION:CRIMP; CONNECT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STANDARD D-SUBMINIATURE CONNECTOR; CONNECTOR TYPE:HIGH-DENSITY D SUB; NO. OF CONTACTS:15; D SUB SHELL SIZE:DE; GENDER:PLUG; CONTACT TERMINATION:CRIMP;. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STANDARD D-SUBMINIATURE CONNECTOR; CONNECTOR TYPE:HIGH-DENSITY D SUB; NO. OF CONTACTS:15; D SUB SHELL SIZE:DE; GENDER:RECEPTACLE; CONTACT TERMINATION:. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIOFACE MODULE, SCREW CONNECTION, D-SUBMINIATURE MALE CONNECTOR, FOR MOUNTING ON NS 35/7.5 OR NS, 50 POS, 2283647. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WAGO 0903 89671, D-SUB MODULE, 37 PIN FEMALE, 37 POINT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WAGO 77225 3902, D-SUB MODULE, 50 PIN FEMALE, 50 POINT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CONNECT OR JUMPER BOX FOR D-SUB CONNECTORS,25 POSITION, JUMPER BOX DB25 MALE/DB25 MALE. FREE 2 YEAR RADWELL WARRANTY
DUAL CONNECTOR D-SUB 9PIN MALE/FEMALE. FREE 2 YEAR RADWELL WARRANTY
EMERSON NETWORK POWER Components 40-9709HS
EMI FILTERED D-SUB CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
ETHERNET COVER, D SUB CONNECTOR, 15 PIN, METAL, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
F TYPE CONNECTOR, D-SUB CONNECTOR CABLE, VV5Q* MANIFOLD VQ 4/5 PORT, 1.5 METER. FREE 2 YEAR RADWELL WARRANTY
FCT ELECTRONICS , FKC1AE, CONNECTOR, D-SUB HOOD. FREE 2 YEAR RADWELL WARRANTY
FCT SMT DSUB RA PC PLUG 09 PN W/CLINCH NI ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FCT SMT DSUB RA PC PLUG 15 PN W/CLINCH ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FIELDBUS CONNECTOR PROFIBUS, WITH D-SUB MALE CONNECTOR, 12 MBIT/S (PER PROFIBUS SPECIFICATION), 9-POLE, 4.75-5.25 VDC, 5MA, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
FILTERED D-SUB CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
GENDER CHANGER, D-SUB ADAPTER, FEMALE TO FEMALE, 9 PIN, 3A. FREE 2 YEAR RADWELL WARRANTY
GENDER CHANGER, DSUB, 15 POSITION, 2 ROW, M-M. FREE 2 YEAR RADWELL WARRANTY
GENDER CHANGER, DSUB, 15 POSITION, 3 ROW, M-M. FREE 2 YEAR RADWELL WARRANTY
HD D SUB CONNECTOR, PLUG, 15POS, NO. OF CONTACTS 15CONTACTS, GENDER PLUG, CONTACT TERMINATION TYPE SOLDER, D SUB SHELL SIZE DE, PRODUCT RANGE 180 SERIES, CONNECTOR BODY MATERIAL STEEL BODY,...
HD D SUB CONNECTOR, PLUG, 26POS, SOLDER; NO. OF CONTACTS:26CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DA; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES.
HD D SUB CONNECTOR, RECEPTACLE, 15POS, NO. OF CONTACTS 15CONTACTS, GENDER RECEPTACLE, CONTACT TERMINATION TYPE SOLDER, D SUB SHELL SIZE DE, PRODUCT RANGE 180 SERIES, CONNECTOR BODY MATERIAL STEEL BODY,...
HD D SUB CONNECTOR, RECEPTACLE, 26POS; NO. OF CONTACTS:26CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DA; PRODUCT RANGE:180 SERIES; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE...
HD D SUB CONNECTOR, RECEPTACLE, 44POS, NO. OF CONTACTS 44CONTACTS, GENDER RECEPTACLE, CONTACT TERMINATION TYPE THROUGH HOLE, D SUB SHELL SIZE DB, PRODUCT RANGE 181 SERIES, CONNECTOR BODY MATERIAL STEEL...
HD D-SUB CONNECTOR, PLUG, 26POS, TH; NO. OF CONTACTS:26CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:THROUGH HOLE; D SUB SHELL SIZE:DA; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES.
HD DSUB, PLUG, R/A, THT, 15WAY; PRODUCT RANGE:NORCOMP - M SERIES; CONNECTOR TYPE:HIGH DENSITY D SUB; SERIES:M-SERIES; NO. OF CONTACTS:15; D SUB SHELL. FREE 2 YEAR RADWELL WARRANTY
HD-D SUB CONN, RCPT, DE, 15POS, SOLDER, D SUB CONNECTOR TYPE:HIGH DENSITY, GENDER:RECEPTACLE, PRODUCT RANGE:AMPLIMITE SERIES, NO. OF CONTACTS:15CONTACTS, D SUB SHELL SIZE:DE, CONTACT TERMINATION TYPE:SOLDER ROHS COMPLIANT: YES. FREE...
HOOD D-SUB METAL W/HARDWARE. FREE 2 YEAR RADWELL WARRANTY
HOOD D-SUB METAL W/HAREWARE. FREE 2 YEAR RADWELL WARRANTY
HOOD, D-SUB SHELL, 25 POSITION, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
INSERTION TYPE CONNECTOR, DB9 FEMALE, TYPE D-SUB, CRIMP, 20-28 AWG WIRE RANGE. FREE 2 YEAR RADWELL WARRANTY
INSERTION TYPE D-SUB CONNECTOR, DB25 FEMALE,•COMPATIBLE WITH WIRE RANGES OF 20-28 AWG. FREE 2 YEAR RADWELL WARRANTY
INTERFACE CONNECTOR, D-SUB/TB, 1KV; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SCREW; D SUB SHELL SIZE:DB; PRODUCT RANGE:FIELD TERMINATION SERIES; CONNECTOR BODY MATERIAL:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR...
INTERFACE DSUB,FEMALE W/SCRW . FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, WITH PUSH-IN CONNECTIONS AND HIGH DENSITY D-SUB MINIATURE SOCKET-STRIP, FOR MOUNTING ON NS 35 RAILS, 26POS, (2904273). FREE 2 YEAR RADWELL WARRANTY
JUNCTION SHELL, SIZE DC, STEEL, PRODUCT RANGE:DC SERIES, D SUB SHELL SIZE:DC, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:STEEL BODY, ACCESSORY TYPE:JUNCTION SHELL CLAMP, CONNECTOR SHELL SIZE:DC, ENCLOSURE MATERIAL:STEEL ROHS COMPLIANT:...
MICRO D CONN, PLUG, 21POS, SOLDER, D SUB CONNECTOR TYPE:MICRO D, GENDER:PLUG, PRODUCT RANGE:MDM SERIES, NO. OF CONTACTS:21CONTACTS, D SUB SHELL SIZE:-, CONTACT TERMINATION TYPE:SOLDER, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT:...
MICRO D CONNECTOR, PLUG, 25POS, TH, D SUB CONNECTOR TYPE:MICRO D, GENDER:PLUG, PRODUCT RANGE:MDM-PCB SERIES, NO. OF CONTACTS:25CONTACTS, D SUB SHELL SIZE:-, CONTACT TERMINATION TYPE:SOLDER, CONNECTOR MOUNTING:THROUGH HOLE MOUNT ROHS...
MODULAR ADAPTER, DB-9 FEMALE, RJ45 JACK, INTER SERIES CONNECTOR, D SUB 9 POSITIONS, INTER SERIES CONNECTOR, RJ45 8 POSITIONS, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
OBSOLETE, D-SUB STANDARD CONNECTORS 9P MALE 470PF . FREE 2 YEAR RADWELL WARRANTY
PHOENIX CONTACT Components SUBCON 25/F-SH
PHOENIX CONTACT Components SUBCON 9/M-SH
PHOENIX CONTACT Components SUBCON-PLUS-CAN/SC2
POWER CONNECTOR, INPUT, D-SUB WITH SCREW TERMINALS, FIELD-WIREABLE. FOR USE WITH 0254 SERIES AC LED ENCLOSURE LIGHTS AND VARIOLINE SERIES LED ENCLOSURE LIGHTS WITHOUT SOCKETS.. FREE 2 YEAR RADWELL WARRANTY...
PROFIBUS 9-PIN D-SUB CONNECTOR WITH DIAGNOSTICS, PROGRAMMING PORT AND LEDS, 45 ANGLE, METAL HOUSING,(1201030003) . FREE 2 YEAR RADWELL WARRANTY
PROFIBUS CONNECTOR, 9-PIN, D-SUB, CONNECTOR UP TO 12 MBAUD, WITH RESISTIVE TERMINATOR. FREE 2 YEAR RADWELL WARRANTY
RADIO SHACK, 276-1538C, 2761538C, CONNECTOR, 9POSITION, FEMALE, D-SUBMINIATURE,. FREE 2 YEAR RADWELL WARRANTY
RAIL D-SUB BACKSHELLS, SIZE 1-5, 9-15 POSITIONS, SINGLE/ DUAL CABLE ENTRY, CRIMP TYPE, SHIELDED. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE D-SUB 25 SOLDER. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE D-SUB STELL SOLDIER FEMALE 1 TIN 9POSIT. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE FOR FEMALE CONTACTS HOUSING D-SUB, COMBO CONNECTOR, 2 POSITION COAX OR POWER POSITION, FREE HANGING (IN-LINE) MOUNTING TYPE, TIN PLATED STEEL HOUSING, OPERATING TEMPERATURE: -55 – 125 DEGREES CELSIUS,...
RECEPTACLE,D SUB CONNECTOR, 5 AMP,125V,25PIN, D-SHELL ,FEMALE,METAL BODY. FREE 2 YEAR RADWELL WARRANTY
REMOTE ACCESS INTERFACE, GRACEPORT SERIES, ALUMINUM HOUSING, SURFACE MOUNT, IP65, 9-PIN MALE TO TERMINAL BLOCK D-SUB. FREE 2 YEAR RADWELL WARRANTY
RESOLVER OPTION KIT 2, 4 CABLE SIZES, 9 PIN MALE / FEMALE, D-SUB CONNECTOR STYLE. FREE 2 YEAR RADWELL WARRANTY
SERIAL COMMUNICATION INTERFACE UNIT, 2 X RS-232C, 9-PIN D-SUB, 30 MM WIDE. FREE 2 YEAR RADWELL WARRANTY
SHELL D-SUB. FREE 2 YEAR RADWELL WARRANTY
SIEMENS Components 6GK1500-0FC00
SOCKET TIN CONTACT D-SUBMIN 15PIN MALE WITHOUT PIN. FREE 2 YEAR RADWELL WARRANTY
SPC TECHNOLOGY,SPC15451, CONNECTOR BACKSHELLS, FOR USE WITH D-SUBMINIATURE CONNECTOR, ENCLOSURE MATERIAL,POLYPROPYLE NE, FEATURES FOR EIA CABLE AND D-SUB, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL...
STACKED D SUB CONNECTOR, DUAL PORT, RECEPTACLE, 9 PIN RECEPTACLE, HOUSING/SHELL (4-40), THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
STACKED D SUB CONNECTOR, PLUG/PLUG, 9POS; PRODUCT RANGE:178 SERIES; UPPER D SUB SHELL SIZE:DE; UPPER D SUB GENDER:PLUG; NO. OF CONTACTS UPPER D SUB:9CONTACTS; LOWER D SUB SHELL SIZE:DE; LOWER...
STACKED D SUB CONNECTOR, PLUG/RCPT, 9POS, PRODUCT RANGE 178 SERIES, UPPER D SUB SHELL SIZE DE, UPPER D SUB GENDER PLUG, NO. OF CONTACTS UPPER D SUB 9CONTACTS, LOWER D...
STACKED D SUB CONNECTOR, PLUG/RCPT, 9POS; PRODUCT RANGE:189 SERIES; UPPER D SUB SHELL SIZE:DE; UPPER D SUB GENDER:PLUG; NO. OF CONTACTS UPPER D SUB:9CONTACTS; LOWER D SUB SHELL SIZE:DE; LOWER...
STACKED D-SUB CONNECTOR, 9, 9 POSITION, MALE PINS, RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
STANDARD CONNECTOR, UNFILTERED, D-SUB, MS3106E, SIZE 18 E/B. FREE 2 YEAR RADWELL WARRANTY
STANDARD D SUB CONNECTOR, SNAP IN, GROUND CONTACT, DE, RECEPTACLE, 9, METAL BODY, SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
STANDARD D SUB CONNECTOR; NO. OF CONTACTS:62CONTACTS; GENDER:, CONTACT TERMINATION TYPE:, D SUB SHELL SIZE:, PRODUCT RANGE:AMPLIMITE 90 SERIES; CONNECTOR BODY MATERIAL:, CONTACT MATERIAL:, CONTACT PLATING:, CONNECTOR TYPE:D SUBROHS COMPLIANT:...
STANDARD D-SUBMINIATURE CONNECTOR; CONNECTOR TYPE:D SUB; NO. OF CONTACTS:25; D SUB SHELL SIZE:DB; GENDER:RECEPTACLE; CONTACT TERMINATION:IDC/IDT; CONN. FREE 2 YEAR RADWELL WARRANTY
STEGO INPUT POWER CONNECTOR, D-SUB WITH SCREW TERMINALS, FIELD-WIREABLE. FOR USE WITH DC LED 0254 SERIES ENCLOSURE LIGHT FIXTURES.. FREE 2 YEAR RADWELL WARRANTY
SUBCON-PLUS BUS CONNECTOR, 5 V, 100 MA, 9 WAY, MALE, PROFIBUS DP UP TO 12MBPS WITH PG D-SUB SOCKET, IP40, (2708245). FREE 2 YEAR RADWELL WARRANTY
SZ32, ALL DSUBS TO PLGGABLE. FREE 2 YEAR RADWELL WARRANTY
TYCO , AMP , 745173-4 , 7451734 , CABLE CLAMP KIT , SZ 3 , HOOD D-SUB 25P 2PC METAL. FREE 2 YEAR RADWELL WARRANTY
UNICOM ELECTRIC, DB-F-KIT, DBFKIT, D SUB CONNECTOR KIT, STD, 25POS, RCPT, METAL. FREE 2 YEAR RADWELL WARRANTY