STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW5NK100Z STW5NK100Z

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038003-STW5NK100Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 3.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 59nC @ 10V Max Input Capacitance: 1154pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.7 Ohm @ 1.75A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038003-STW5NK100Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 3.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 59nC @ 10V Max Input Capacitance: 1154pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.7 Ohm @ 1.75A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW5NK100Z - 038003-STW5NK100Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW5NK100Z
038003-STW5NK100Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW5NK100Z 038003-STW5NK100Z
Manufacturer: STMicroelectronics Win Source Part Number: 038003-STW5NK100Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 3.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 59nC @ 10V Max Input Capacitance: 1154pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.7 Ohm @ 1.75A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038003-STW5NK100Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1000V (1kV)
Continuous Drain Current at 25°C: 3.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 59nC @ 10V
Max Input Capacitance: 1154pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.7 Ohm @ 1.75A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 6875355 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875355
MOSFETs 6875355
MOSFET N-Ch 1KV 3.5A SuperMESH TO247

MOSFET N-Ch 1KV 3.5A SuperMESH TO247

Supplier's Site
MOSFETs - 6875355P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875355P
MOSFETs 6875355P
MOSFET N-Ch 1KV 3.5A SuperMESH TO247

MOSFET N-Ch 1KV 3.5A SuperMESH TO247

Supplier's Site
MOSFETs - 1686702 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686702
MOSFETs 1686702
MOSFET N-Ch 1KV 3.5A SuperMESH TO247

MOSFET N-Ch 1KV 3.5A SuperMESH TO247

Supplier's Site
Single FETs, MOSFETs - 497-7623-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7623-5-ND
Single FETs, MOSFETs 497-7623-5-ND
N-Channel 1000V 3.5A (Tc) 125W (Tc) Through Hole TO-247-3

N-Channel 1000V 3.5A (Tc) 125W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
1kV 3.5A MOSFET Transistor
278-STW5NK100Z
1kV 3.5A MOSFET Transistor 278-STW5NK100Z
1kV N-Ch MOSFET, 3.5A, 2.7R, TO-247 Product overview: STW5NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW5NK100Z can be used for catalog matching and distributor lookup.

1kV N-Ch MOSFET, 3.5A, 2.7R, TO-247 Product overview: STW5NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW5NK100Z can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor - 16478073 - Radwell International
Willingboro, NJ, United States
Transistor
16478073
Transistor 16478073
INTEGRATED CIRCUIT, N CHANNEL MOSFET, THROUGH HOLE, 1KV, 3.5A, 10V. FREE 2 YEAR RADWELL WARRANTY

INTEGRATED CIRCUIT, N CHANNEL MOSFET, THROUGH HOLE, 1KV, 3.5A, 10V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 1Kv, 3.5A, To-247; Channel Type Stmicroelectronics - 38K7936 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 1Kv, 3.5A, To-247; Channel Type Stmicroelectronics
38K7936
N Channel Mosfet, 1Kv, 3.5A, To-247; Channel Type Stmicroelectronics 38K7936
N CHANNEL MOSFET, 1KV, 3.5A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:3.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 1KV, 3.5A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:3.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STW5NK100Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW5NK100Z
Single FETs, MOSFETs STW5NK100Z
MOSFET N-CH 1000V 3.5A TO247-3

MOSFET N-CH 1000V 3.5A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW5NK100Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW5NK100Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW5NK100Z
MOSFET N-CH 1000V 3.5A TO247-3

MOSFET N-CH 1000V 3.5A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 1000 Volt 3.5 A Zener SuperMESH

MOSFET N-Ch 1000 Volt 3.5 A Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 038003-STW5NK100Z 6875355 6875355P 497-7623-5-ND 278-STW5NK100Z 16478073 38K7936 STW5NK100Z STW5NK100Z STW5NK100Z
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW5NK100Z MOSFETs MOSFETs Single FETs, MOSFETs 1kV 3.5A MOSFET Transistor Transistor N Channel Mosfet, 1Kv, 3.5A, To-247; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 1000 volts 1000 volts
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; To-247 TO-247; TO-247 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data