N-Channel 100V 180A (Tc) 360W (Tc) Chassis Mount ISOTOP®
Win Source Part Number: 1277986-STE180NE10
Category: Discrete Semiconductor Products>Transistors
Series: STripFET™
Package: Tube
Standard Package: 10
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Rds On (Max) @ Id, Vgs: 6Ohm @ 40A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 360W (Tc)
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
Gate Charge (Qg) (Max) @ Vgs: 795 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 21000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-3166-5,497-3166-
Base Product Number: STE1
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 100V 180A ISOTOP
DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, N CHANNEL, 180 A, 100 V, 6 MOHM, 10 V, 3 V, MARKING E180NE10, ISOTOP, 25.15X11.8X37.8MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | RF Transistors |
| Product Number | 497-3166-5-ND | 1277986-STE180NE10 | STE180NE10 | 16470011 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| Polarity | N-Channel | N-Channel |