Vishay Precision Group MOSFETs SUD50P04-08-GE3

Description
MOSFET P-Ch 40V 50A TrenchFET TO-252AA
Request a Quote Datasheet
Description
MOSFET P-Ch 40V 50A TrenchFET TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1219658P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1219658P
MOSFETs 1219658P
MOSFET P-Ch 40V 50A TrenchFET TO-252AA

MOSFET P-Ch 40V 50A TrenchFET TO-252AA

Supplier's Site
MOSFETs - 1219658 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1219658
MOSFETs 1219658
MOSFET P-Ch 40V 50A TrenchFET TO-252AA

MOSFET P-Ch 40V 50A TrenchFET TO-252AA

Supplier's Site
MOSFETs - 1695793 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1695793
MOSFETs 1695793
MOSFET P-Ch 40V 50A TrenchFET TO-252AA

MOSFET P-Ch 40V 50A TrenchFET TO-252AA

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P04-08-GE3 - 1104107-SUD50P04-08-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P04-08-GE3
1104107-SUD50P04-08-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P04-08-GE3 1104107-SUD50P04-08-GE3
Manufacturer: Vishay Win Source Part Number: 1104107-SUD50P04-08- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 73.5W (Tc) Family Name: SUD50P04-08 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 159nC @ 10V Max Input Capacitance: 5380pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.1 mOhm @ 22A, 10V Alternative Parts (Cross-Reference): SUD45P03-15-E3; HAT1130R-EL-E; SUD50P04-08-GE3; SUD50P04-13L-E3; IPD70P04P409ATMA1; DMP4015SK3Q-13; FDD4141-F085; DMPH4015SK3Q-13; Introduction Date: January 13, 2010 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1104107-SUD50P04-08-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 73.5W (Tc)
Family Name: SUD50P04-08
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 159nC @ 10V
Max Input Capacitance: 5380pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.1 mOhm @ 22A, 10V
Alternative Parts (Cross-Reference): SUD45P03-15-E3; HAT1130R-EL-E; SUD50P04-08-GE3; SUD50P04-13L-E3; IPD70P04P409ATMA1; DMP4015SK3Q-13; FDD4141-F085; DMPH4015SK3Q-13;
Introduction Date: January 13, 2010
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD -50A -40V MOSFET Transistor
278-SUD50P04-08-GE3
P-Channel SMD -50A -40V MOSFET Transistor 278-SUD50P04-08-GE3
P-Channel MOSFET, -50A, -40V, 8.1mR, TO-252, Surface Mount Product overview: SUD50P04-08-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -50A, -40V, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -50A, -40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P04-08-GE3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -50A, -40V, 8.1mR, TO-252, Surface Mount Product overview: SUD50P04-08-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -50A, -40V, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -50A, -40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P04-08-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUD50P04-08-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P04-08-GE3CT-ND
Single FETs, MOSFETs SUD50P04-08-GE3CT-ND
P-Channel 40V 50A (Tc) 2.5W (Ta), 73.5W (Tc) Surface Mount TO-252AA

P-Channel 40V 50A (Tc) 2.5W (Ta), 73.5W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P04-08-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P04-08-GE3DKR-ND
Single FETs, MOSFETs SUD50P04-08-GE3DKR-ND
P-Channel 40V 50A (Tc) 2.5W (Ta), 73.5W (Tc) Surface Mount TO-252AA

P-Channel 40V 50A (Tc) 2.5W (Ta), 73.5W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P04-08-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P04-08-GE3TR-ND
Single FETs, MOSFETs SUD50P04-08-GE3TR-ND
P-Channel 40V 50A (Tc) 2.5W (Ta), 73.5W (Tc) Surface Mount TO-252AA

P-Channel 40V 50A (Tc) 2.5W (Ta), 73.5W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Trans MOSFET P-CH 40V 50A 3-Pin(2+Tab) DPAK - SUD50P04-08-GE3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Trans MOSFET P-CH 40V 50A 3-Pin(2+Tab) DPAK
SUD50P04-08-GE3
Trans MOSFET P-CH 40V 50A 3-Pin(2+Tab) DPAK SUD50P04-08-GE3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUD50P04-08-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD50P04-08-GE3
Single FETs, MOSFETs SUD50P04-08-GE3
MOSFET P-CH 40V 50A TO252

MOSFET P-CH 40V 50A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 50A P-CH MOSFET

MOSFET 40V 50A P-CH MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50P04-08-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50P04-08-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50P04-08-GE3
MOSFET P-CH 40V 50A TO252

MOSFET P-CH 40V 50A TO252

Supplier's Site
Transistor - 39148910 - Radwell International
Willingboro, NJ, United States
Transistor
39148910
Transistor 39148910
(PRICE/TC) MOSFET, P CHANNEL, -40V, -50A, TO-252-3; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:40V; CONTINUOUS DRAIN CURRENT ID:50A; ON RESISTANCE RDS(ON):0.0067OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, P CHANNEL, -40V, -50A, TO-252-3; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:40V; CONTINUOUS DRAIN CURRENT ID:50A; ON RESISTANCE RDS(ON):0.0067OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, P Channel, -40V, -50A, To-252-3; Channel Type Vishay - 86R4268 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -40V, -50A, To-252-3; Channel Type Vishay
86R4268
Mosfet, P Channel, -40V, -50A, To-252-3; Channel Type Vishay 86R4268
MOSFET, P CHANNEL, -40V, -50A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, P CHANNEL, -40V, -50A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1219658P 1219658 1104107-SUD50P04-08-GE3 278-SUD50P04-08-GE3 SUD50P04-08-GE3CT-ND SUD50P04-08-GE3 SUD50P04-08-GE3 SUD50P04-08-GE3 SUD50P04-08-GE3 39148910 86R4268
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P04-08-GE3 P-Channel SMD -50A -40V MOSFET Transistor Single FETs, MOSFETs Trans MOSFET P-CH 40V 50A 3-Pin(2+Tab) DPAK Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Mosfet, P Channel, -40V, -50A, To-252-3; Channel Type Vishay
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data