Radwell International Datasheets for Reed Relays
Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors.
Reed Relays: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) REED RELAY, HE700 SERIES, 24 VDC, 2.15 KOHM, 500 MA, 200 V, DPST-NO ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) REED RELAY, HE700 SERIES, 5 VDC, 200 OHM, 250 MA, 175 V, SPDT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) RELAY, REED, DPST-NO, 200V, 0.5A, THT; PRODUCT RANGE:HE700 SERIES; CONTACT CONFIGURATION:DPST-N O; COIL VOLTAGE:5VDC; RELAY MOUNTING:THROUGH. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) RELAY, REED, DPST-NO, 200VDC, 0.5A, THT; PRODUCT RANGE:HE700 SERIES; CONTACT CONFIGURATION:DPST-N O; COIL VOLTAGE:12VDC; RELAY MOUNTING:THRO. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) RELAY, REED, DPST-NO, 200VDC, 0.5A, THT; PRODUCT RANGE:HE700 SERIES; CONTACT CONFIGURATION:DPST-N O; COIL VOLTAGE:24VDC; RELAY MOUNTING:THRO. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) RELAY, REED, SPDT, 175V, 0.25A, THT; PRODUCT RANGE:HE700 SERIES; CONTACT CONFIGURATION:SPDT; COIL VOLTAGE:12VDC; RELAY MOUNTING:THROUGH HOL. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) RELAY, REED, SPST-NO, 200V, 0.5A, THT; PRODUCT RANGE:HE3600 SERIES; CONTACT CONFIGURATION:SPST-N O; COIL VOLTAGE:12VDC; RELAY MOUNTING:THROU. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) RELAY, REED, SPST-NO, 200V, 0.5A, THT; PRODUCT RANGE:HE700 SERIES; CONTACT CONFIGURATION:SPST-N O; COIL VOLTAGE:5VDC; RELAY MOUNTING:THROUGH. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) RELAY, REED, SPST-NO, 200VDC, 0.5A, THT; PRODUCT RANGE:HE700 SERIES; CONTACT CONFIGURATION:SPST-N O; COIL VOLTAGE:12VDC; RELAY MOUNTING:THRO. FREE 2 YEAR RADWELL WARRANTY | |
| 1 N.C. REED RELAY, COIL: 24VD A3003. FREE 2 YEAR RADWELL WARRANTY | |
| 1 N.O. REED RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| 12VDC SPST 1A REED AXIAL LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Controls & Indicators D15CR22T1B | |
| CUTLER HAMMER Panel Accessories D15CR31AB | |
| DISCONTINUED BY MANUFACTUER, REED RELAY, 9632 SERIES, 200 VAC/DC, 500 MAMP, 10-WATT, 500 OHM, 12 VDC COIL VOLTAGE, THROUGH HOLE TERMINATION STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRY REED RELAY, 12 V, 600 OHM, 1 AMP, PC. BD. MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRY REED RELAY, 2 FORM C, DPDT, MOMENTARY, 0.006A (COIL), 24VDC (COIL), 150MW (COIL), 2A (CONTACT), 220VDC (CONTACT), DC INPUT, RANDOM, AC/DC OUTPUT, THROUGH HOLE-STRAIGHT MOUNT. FREE... | |
| DISCONTINUED BY MANUFACTURER, DRY REED RELAY, 2 FORM C, DPDT, MOMENTARY, 0.05A (COIL), 12VDC (COIL), 600MW (COIL), 6A (CONTACT), 125VDC (CONTACT), DC INPUT, RANDOM, AC/DC OUTPUT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DRY REED RELAY, AC OPERATED, 120 VAC, 50/60 HZ, 1 AMP, 15 VA, 150VAC/VDC, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRY REED RELAY, DPST, MOMENTARY, 0.036A (COIL), 5VDC (COIL), 179MW (COIL), 0.5A (CONTACT), 200VDC (CONTACT), DC INPUT, AC/DC OUTPUT, THROUGH HOLE-STRA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRY REED RELAY, SPST, MOMENTARY, 0.013A (COIL), 5VDC (COIL), 66MW (COIL), 0.5A (CONTACT), 200VDC (CONTACT), 0.0005MHZ, DC INPUT, AC/DC OUTPUT, THROUGH HOLE-STRAIGHT MOUNT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DRY REED RELAY, STANDARD, 24 VDC, 15 VA, 2400 OHM RESISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRY REED RELAY, STANDARD, NOMINAL VOLTAGE 6 V, 150 OHMS, 1 AMP ARRANGMENT, 15 WATTS - REED RATING, 1 CAVITY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EACH, RELAY, REED, 4POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTROMECHANICAL RELAY, SERIES PRMA, REED, 1-FORM-A CONTACT FORM, 5 V NOMINAL COIL VOLTAGE, NO OPTIONS, DIP 14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTROMECHANICAL RELAY, SERIES PRMA, REED, 1-FORM-A CONTACT FORM, 5 V NOMINAL COIL VOLTAGE, W/ DIODE OPTION, DIP 14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREEDOM RELAY, 4 NORMALLY OPEN, 220/240V, 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT BOARD, REED RELAY, 0.5 AMP, 250 VAC, 140 VDC, 6 CONTACTS, N/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PCB MOUNT MINIATURE REED RELAY, SPDT AND DPDT, 0.25 AMP RATED, 110 VAC, 8 BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED RELAY, 172DIP SERIES, 24 VDC COIL, 100 V SUPPLY, 250 MA SWITCHING CURRENT, SPDT, 2.2KOHM, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED RELAY, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED RELAY, 400MV, CONTSTANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED RELAY, 8 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED RELAY, 8PIN ,DIP, SPST ,1NO, 12VDC, COTO TECHNOLOGY , RECOMMENDED REPLACEMENT 8L01-12-001. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED RELAY, COIL VOLTAGE 24V, DPDT, PC BOARD MT., 5A, 100W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED RELAY, GENERAL PURPOSE, 24 VDC, SUGGESTED REPLACEMENT: G3VM MOSFET RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED RELAY, MAGNETIC LATCHING, POWER 3AMP, 300VAC, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED RELAY, PC BOARD MOUNT,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED RELAY, RED, 7 PIN, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED RELAY,18VDC,5 PIN,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED RELAY; COIL VOLTAGE VDC NOM:30V; NO. OF POLES:1; CONTACTS:SPST; CARRY CURRENT:2A; SWITCHING CURRENT MAX:500MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY REED DIP, W/DIODE DC15V; SPNO DC 28V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY REED, 120V, 6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY REED, 12VDC, DPDT, 8PIN, OCTAL,(16129). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 24VDC, 1NO, 1NC, REED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, DPDT, DRY REED, 12 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, DRY ,REED ,24VDC COIL ,3AMP, 150V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, DRY REED COIL, 1.0 AMP, 24 VDC, 15 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, DRY REED, 120 VAC, 60 HZ, 4 NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, DRY REED, 24 VDC COIL, 6 NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, DRY REED, 24 VDC, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, DRY REED, SHIFT REGISTER MODULE, 1 AMP, 150 VAC/DC, 15 VA, COIL VOLTAGE: 24 VDC, MAGNETICALLY LATCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, HERMETICALLY SEALED, 120 VAC COIL, TYPE R, REED, NO CONTACTS, 50-400 HZ, 1 NO 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, REED, 8 MOUNTING CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, REED, SPST-NO, 200VDC, 0.5A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHIELDED REED RELAY, AXIAL LEAD, RR SERIES, 24 VDC, 580 OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| DRY REED RELAY 1A COIL:125VDC 6NO-NC 21TAB TERM.. FREE 2 YEAR RADWELL WARRANTY | |
| DRY REED RELAY 24V 16000HM 15WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DRY REED RELAY 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DRY REED RELAY 3AMP 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DRY REED RELAY 4NC/2NO 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DRY REED RELAY, 1 FORM A, SPST, MBB, 0.025A (COIL), 5VDC (COIL), 125MW (COIL), 0.5A (CONTACT), 500VDC (CONTACT), DC INPUT, RANDOM, AC/DC OUTPUT, THROUGH HOLE-STRAIGHT MOUNT. FREE 2 YEAR RADWELL... | |
| EATON FREEDOM SERIES RELAY 3NO/1NC 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FREEDOM SERIES RELAY 6NO/0NC 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FREEDOM SERIES RELAY 7NO/1NC 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FREEDOM SERIES RELAY, 4NO/2NC, 120VAC COIL, 600VAC, MULTIPOLE 6 POLE, . FREE 2 YEAR RADWELL WARRANTY | |
| FREEDOM SERIES, RELAY, 6NO/2NC, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH VOLTAGE SIP REED RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, RED, REED RELAY OUTPUT, 5 VDC, LOGIC, 5 PIN, 14 MA CURRENT IN, 43.2 MM LENGTH, 31.8 MM WIDTH, 15.2 MM HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| IC CHIP DUAL IN-LINE REED RELAY 8PIN. FREE 2 YEAR RADWELL WARRANTY | |
| JWS-117-3=REED RELAYS / TE CONNECTIVITY / POTTER-BRUMFIELD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNECRAFT Components W172DIP-8 | |
| MAGNETIC REED RELAY, 24VDC, SPDT, 2A. 1.13X.5X.38 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| MULTIPOLE RELAY, FREEDOM SERIES, 4NO/4NC, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MULTIPOLE RELAY, FREEDOM SERIES, OPEN TYPE, 4 POLE, 110/120 VAC, 50/60HZ, 3 NORMALLY OPEN / 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| POTTER & BRUMFIELD Panel Accessories JWD-107-1 | |
| POW EREED RELAY 120VOLT 4POLE 4NO. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY ,28VDC ,10VA ,5WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY .25AMP 28VDC SPDT 3W MAX PLUG-IN STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 0.2A 5VDC 200OHM. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 12VDC .5A SPST-NO . FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 24VOLT 4PIN W/SHIELD. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 4P. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 4PIN SPST. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 5P. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 5V 2900 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 5V 600-470 OHM COIL PIN 1-2 COIL 3-4 CONTACT 4 PIN DIP SPST MINI REED PCB. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 5V DIODE SUPRESSED COIL. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 5V, 500-313. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 6P. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 7PIN. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY 8PIN PC BOARD MOUNT SPST NC. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY DIP 5AMP 5V 8PIN. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY SINGLE IN-LINE 1AMP 24VDC 2KOHM. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY, 2 FORM A, HG WET , 24V, ES SHIELD, . FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY, 6 VDC COIL, 10 VA, CONTACT N.C.. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY, CLARE, 2AMP, DPDT, 960OHM. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY, COIL VOLTAGE VDC NOM:12V, 1 POLE, SPDT, THROUGH HOLE, CARRY CURRENT:0.4A, CONTACT CARRYING POWER:3W. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY, HE3300 SERIES, 4-PIN, SPST-NO, 1 FORM A, 24 VDC, 0.5 AMP, 2 KOHM, 500 MA, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY, HIGHT VOLTAGE, 5 V COIL, 1 FORM A, . FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY, IC CHIP, 8 PIN, DIP, 0.5 A, 5 V (NOM.), 50 MW (NOM.), DPST, NO, 500 OHMS (NOM.). FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY, MAX SWITCHING VOLTAGE 200V DC OR PEAK AC, MAX SWITCHING CURRENT 0.5A DC OR PEAK AC RESISTIVE LOADS ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY, SPDT, 5VDC COIL, 200OHM, 10PERCENT TOLERANCE, SUPPRESSION DIODE, THRU HOLE MOUNT, DIP, 8PIN. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY, SPST-NO, 12 VDC, HE700 SERIES, THROUGH HOLE, 1 KOHM, 500 MA. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY, SPST-NO, 24 VDC, HE700 SERIES, THROUGH HOLE, 2.15 KOHM, 500MA, 200VDC. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY, SPST-NO, 24VDC, 0.5A, THD; COIL VOLTAGE VDC NOM:24V; COIL RESISTANCE:2KOHM; SWITCHING CURRENT MAX:500MA; SWITCHING VOLTAGE MAX:100V DC; CO. FREE 2 YEAR RADWELL WARRANTY | |
| REED RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY - REED RELAY 24VDC 2KOHM 0.5A SPST-NO(19.3X7.5X5.7 )MM THT DRY. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY 24V DRY REED SPST-NO. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY 5VDC SPDT .25A REED DIP PCB. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY DRY REED COIL 2NO/2NC 1.0AMP 24VDC 15VA. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY DRY REED COIL 3NO/3NC 1.0AMP 24VDC 15VA. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY DRY REED MAGNETICALLY LATCHED 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY MINIATURE REED 8PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY OUTPUT 8REED 8INPUT 24VDC/AC 10VA. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY REED 5VDC 500MA. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY REED 8PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY REED DPST 500M 140OHM 8PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY REED DPST 500M 140OHMS 8PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY REED PCB MOUNT 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY REED SIP SPST 1A 12V . FREE 2 YEAR RADWELL WARRANTY | |
| RELAY REED, SPDT, .4A, 24V, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY SPDT REED 8PIN 12VDC OCTAL. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY TYPE R POWEREED W/O CONTACTS 24VAC 50-400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 10 AMP, 600VAC, 50/60HZ, FREEDOM SERIES, 4 NO. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 24VDC, 1NO, 1NC .5A PCB MT, REED RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, D-15 FREEDOM SERIES, 4 NO, 600 VOLT, 4 POLES, 10 AMP, 24 VDC COIL, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, D15 SERIES FREEDOM 600V MULTI-POLE RELAY, EIGHT-POLE, 110/120V COIL VOLTAGE, 50/60 HZ, 2NO-6NC CONTACT CONFIGURATION, 60A MAKE, 6.0A BREAK CONTACT RATING, 10A RATED OPERATIONAL CURRENT. FREE 2 YEAR RADWELL... | |
| RELAY, FREEDOM SERIES, 2 NORMALLY OPEN, 2 NORMALLY CLOSED, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, FREEDOM SERIES, 3 N.O./ 5 N.C., 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, FREEDOM SERIES, 4 NC, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, FREEDOM SERIES, 4 POLE, 4 NO, OPEN, W/ 240VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, FREEDOM SERIES, 4NC, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, FREEDOM SERIES, MULTIPOLE, 4 POLE, 24 VDC COIL, 2 NO / 2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, REED, 200 VAC, 0.5 AMP, THT; PRODUCT RANGE: HE3600 SERIES, CONTACT CONFIGURATION: SPST-NO, COIL VOLTAGE: 5VDC, RELAY MOUNTING: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, REED, 25 W, 5 VDC, 500 OHM, SPST, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, REED, DPST-NO, 100V, 0.5A, THT; CONTACT CONFIGURATION:DPST-N O; COIL VOLTAGE:12VDC; PRODUCT RANGE:JWD SERIES; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:500OHM; SWITCHING CURRENT MAX:500MA; SWITCHING VOLTAGE MAX:100V ROHS COMPLIANT: YES. FREE 2... | |
| RELAY, REED, SPDT, 175VDC, 0.25A, THT, COIL VOLTAGE:24VDC, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, REED, SPDT, 28V, 0.5A, THT; CONTACT CONFIGURATION:SPDT; COIL VOLTAGE:12VDC; PRODUCT RANGE:JWD SERIES; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:500OHM; SWITCHING CURRENT MAX:500MA; SWITCHING VOLTAGE MAX:28V ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| RELAY, REED, SPDT, 28V, 0.5A, THT; CONTACT CONFIGURATION:SPDT; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:200OHM; SWITCHING CURRENT MAX:500MA; SWITC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, REED, SPST, 500MA, 24V, 4 PIN-SIP. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, REED, SPST-NO, 0.5A, 24V, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, REED, SPST-NO, 100V, 0.5A, COIL VOLTAGE:24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, REED, SPST-NO, 100V, 0.5A, THT, CONTACT CONFIGURATION SPST-NO, COIL VOLTAGE 5VDC, PRODUCT RANGE R56 SERIES, RELAY MOUNTING THROUGH HOLE, COIL RESISTANCE 500OHM, SWITCHING CURRENT MAX 500MA, SWITCHING VOLTAGE MAX... | |
| RELAY, REED, SPST-NO, 100V, 0.5A, THT; CONTACT CONFIGURATION:SPST-N O; COIL VOLTAGE:5VDC; PRODUCT RANGE:JWD SERIES; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:500OHM; SWITCHING CURRENT MAX:500MA; SWITCHING VOLTAGE MAX:100V ;ROHS COMPLIANT: YES. FREE 2... | |
| RELAY, REED, SPST-NO, 200V, 0.5A, THT, 24VDC, SIP. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, REED, SPST-NO, 200VDC, 0.5A, SPST, COIL VOLTAGE 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, REED. MECH MTG: PCB 4 PIN. SIZE: 2.605" LONG X 0.617" DEEP X 0.507" HIGH. NOTE: YELLOW.. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY-REED SPDT .25AMP 24VDC DUAL IN-LINE PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES REED RELAYS, 1 FORM B, 12V, DIP 14. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE ON DELAY TIMER, 30-300 SECONDS TIMING RANGE, FREEDOM SERIES, SIDE MOUNTING, 120 VOLTS. FREE 2 YEAR RADWELL WARRANTY |