Manufacturer: STMicroelectronics
Win Source Part Number: 037135-STP4N150
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Family Name: STP4N150
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 1500V (1.5kV)
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 7 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): 2SK3745LS-1E;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China, Italy, Morocco, Philippines, Singapore
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
N-Channel 1500V 4A (Tc) 160W (Tc) Through Hole TO-220
1500V 4A N-CH MOSFET TO-220 5R Rds(on) Product overview: STP4N150 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 4A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4N150 can be used for catalog matching and distributor lookup.
MOSFET N-CH 1500V 4A TO220AB
MOSFET Transistor, N Channel, 4 A, 1.5 kV, 5 ohm, 30 V, 4 V RoHS Compliant: Yes
MOSFET N-CH 1500V 4A TO220AB
MOSFET TRANSISTOR, N CHANNEL, 4 A, 1.5 KV, 5 OHM, 30 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 037135-STP4N150 | 497-5091-5-ND | 278-STP4N150 | 9206645 | 7610588P | STP4N150 | STP4N150 | 26M3694 | STP4N150 | 16463305 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP4N150 | Single FETs, MOSFETs | 1500V 4A TO-220 MOSFET Transistor | MOSFETs | MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 4 A, 1.5 Kv, 5 Ohm, 30 V, 4 V Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 1500 volts | 1500 volts | ||||||||
| PD | 160000 milliwatts | 160000 milliwatts | 160000 milliwatts | |||||||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | |||||||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-3 | TO-3 | TO-220; TO-220-3 |