STMicroelectronics, Inc. 75V 75A MOSFET Transistor STB75NF75LT4

Description
75V 75A N-CH MOSFET D2PAK 11mR RdsOn Product overview: STB75NF75LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB75NF75LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
75V 75A N-CH MOSFET D2PAK 11mR RdsOn Product overview: STB75NF75LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB75NF75LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 75A MOSFET Transistor
278-STB75NF75LT4
75V 75A MOSFET Transistor 278-STB75NF75LT4
75V 75A N-CH MOSFET D2PAK 11mR RdsOn Product overview: STB75NF75LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB75NF75LT4 can be used for catalog matching and distributor lookup.

75V 75A N-CH MOSFET D2PAK 11mR RdsOn Product overview: STB75NF75LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB75NF75LT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB75NF75LT4 - 031086-STB75NF75LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB75NF75LT4
031086-STB75NF75LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB75NF75LT4 031086-STB75NF75LT4
Manufacturer: STMicroelectronics Win Source Part Number: 031086-STB75NF75LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 90nC @ 5V Max Input Capacitance: 4300pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 11 mOhm @ 37.5A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031086-STB75NF75LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 90nC @ 5V
Max Input Capacitance: 4300pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 11 mOhm @ 37.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 7146778 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7146778
MOSFETs 7146778
MOSFET N-Channel 75V 75A D2PAK

MOSFET N-Channel 75V 75A D2PAK

Supplier's Site
MOSFETs - 7146778P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7146778P
MOSFETs 7146778P
MOSFET N-Channel 75V 75A D2PAK

MOSFET N-Channel 75V 75A D2PAK

Supplier's Site
MOSFETs - 1031579 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1031579
MOSFETs 1031579
MOSFET N-Channel 75V 75A D2PAK

MOSFET N-Channel 75V 75A D2PAK

Supplier's Site
Single FETs, MOSFETs - 497-3514-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3514-6-ND
Single FETs, MOSFETs 497-3514-6-ND
N-Channel 75V 75A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 75V 75A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-3514-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3514-1-ND
Single FETs, MOSFETs 497-3514-1-ND
N-Channel 75V 75A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 75V 75A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-3514-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3514-2-ND
Single FETs, MOSFETs 497-3514-2-ND
N-Channel 75V 75A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 75V 75A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 75 Volt 75 Amp

MOSFET N-Ch 75 Volt 75 Amp

Buy Now Datasheet
Single FETs, MOSFETs - STB75NF75LT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB75NF75LT4
Single FETs, MOSFETs STB75NF75LT4
MOSFET N-CH 75V 75A D2PAK

MOSFET N-CH 75V 75A D2PAK

Supplier's Site Datasheet
Transistor - 16469903 - Radwell International
Willingboro, NJ, United States
Transistor
16469903
Transistor 16469903
(PRICE/TC) MOSFET TRANSISTOR, N CHANNEL, 37.5 A, 75 V, 0.009 OHM, 15 V, 2.5 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET TRANSISTOR, N CHANNEL, 37.5 A, 75 V, 0.009 OHM, 15 V, 2.5 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet Transistor, N Channel, 37.5 A, 75 V, 0.009 Ohm, 15 V, 2.5 V Rohs Compliant Stmicroelectronics - 33R1134 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 37.5 A, 75 V, 0.009 Ohm, 15 V, 2.5 V Rohs Compliant Stmicroelectronics
33R1134
Mosfet Transistor, N Channel, 37.5 A, 75 V, 0.009 Ohm, 15 V, 2.5 V Rohs Compliant Stmicroelectronics 33R1134
MOSFET Transistor, N Channel, 37.5 A, 75 V, 0.009 ohm, 15 V, 2.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 37.5 A, 75 V, 0.009 ohm, 15 V, 2.5 V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB75NF75LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB75NF75LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB75NF75LT4
MOSFET N-CH 75V 75A D2PAK

MOSFET N-CH 75V 75A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STB75NF75LT4 031086-STB75NF75LT4 7146778 7146778P 497-3514-6-ND STB75NF75LT4 STB75NF75LT4 16469903 33R1134 STB75NF75LT4
Product Name 75V 75A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB75NF75LT4 MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Transistor Mosfet Transistor, N Channel, 37.5 A, 75 V, 0.009 Ohm, 15 V, 2.5 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 75 volts 75 volts
Package Type TO-263; SOT3; D2PAK TO-263; D2pak (to-263) TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
Single FETs, MOSFETs - 94-2335-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers